location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 840 G11 Intel Core Ultra 7 155U Ordinateur portable 35,6 cm (14") WUXGA 32 Go DDR5-SDRAM 1 To SSD Wi-Fi 6E (802.11ax) Windows 11 Pro

Marque:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Famille de produit:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
800
HP segment:
HP segment
Professionnel
Nom du produit:
Le nom du produit est l’identification du produit pour la marque, souvent le nom du modèle, mais qui n’est pas complètement unique puisqu’il inclut des variantes du produit. Le nom de produit est un élément clé du titre produit chez Icecat dans la fiche produit.
840 G11
Code produit:
Identificateur unique de la marque pour un produit. Plusieurs Codes produits peuvent être mappés à une fiche produit mère si les spécificités sont identiques. Nous cartographions les codes erronés ou parfois des variantes logistiques.
A26VREA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) et le Universal Product Code (UPC) sont plus connus sous le nom de code barres sur l'emballage d'un produit pour l'identifier de façon unique dans un magasin ou dans un processus logistique. Un produit peut avoir plusieurs codes barres en fonction des variations logistiques telles que l'emballage ou le pays.
0198701535423 show
Catégorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Qualité de la fiche produit: créée par Icecat
La qualité de la fiche produit peut être de différents niveaux:
données de base: Seules les informations de base du produit ont été importées (identifiants produit), la fiche produit n'a pas encore été décrite par un éditeur.
creé par HP: La fiche produit a été importée directement auprès du fabricant mais n'a pas encore été standardisée par un éditeur Icecat.
créée par Icecat: La fiche a été renseignée et standardisée par un éditeur Icecat.
Nombre de consultations du produit: 1350
Cette statistique est basée sur le téléchargement de cette fiche produit par 97136 sites e-commerce(sites marchands, sites de comparaisons, plateformes, distributeurs etc) depuis le L'Open Icecat contient les fiches produits des marques qui sponsorisent Icecat. Il y a, à ce jour, 94642 utilisateurs de l'Open Icecat (le catalogue gratuit)..
Info modifiées le: 11 Oct 2024 02:00:28
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
L’indice de réparabilité (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brochure / Fiche produit (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP EliteBook 840 G11 Intel Core Ultra 7 155U Ordinateur portable 35,6 cm (14") WUXGA 32 Go DDR5-SDRAM 1 To SSD Wi-Fi 6E (802.11ax) Windows 11 Pro
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Processeur Intel® Core™ Ultra 7 155U (jusqu’à 4,8 GHz avec la technologie Intel® Turbo Boost, 12 Mo de mémoire cache L3, 12 cœurs, 14 threads)
  • - Windows 11 Professionnel
  • - Écran WUXGA d’une diagonale de 35,6 cm (14 pouces)
  • - Carte graphique Intel®
  • - 32 GB memory; 1 TB SSD storage
Garantie: Cette garantie limitée valable 1 an (1/1/0) couvre les pièces et la main d’œuvre pendant 1 an. Pas de réparation sur site. Les conditions générales varient selon le pays. Certaines restrictions et exclusions s’appliquent. Service d’assistance inclus: Supp. mat. HP 3 ans pour ord. port. - Enlèvement et retour. Pour connaître les conditions générales, visitez le site https://h20195.www2.hp.com/v2/GetPDF.aspx/4AA5-9399FRE & https://www8.hp.com/h20195/v2/getpdf.aspx/4AA5-7123FRFR.pdf
Description courte HP EliteBook 840 G11 Intel Core Ultra 7 155U Ordinateur portable 35,6 cm (14") WUXGA 32 Go DDR5-SDRAM 1 To SSD Wi-Fi 6E (802.11ax) Windows 11 Pro :
La description éditoriale courte de HP EliteBook 840 G11 Intel Core Ultra 7 155U Ordinateur portable 35,6 cm (14") WUXGA 32 Go DDR5-SDRAM 1 To SSD Wi-Fi 6E (802.11ax) Windows 11 Pro

Ordinateur portable HP EliteBook 840 14 pouces G11, 14", Windows 11 Professionnel, Intel® Core™ Ultra 7, 32Go RAM, 1To Disque SSD, WUXGA
Plus>>>
HP EliteBook 840 G11 Intel Core Ultra 7 155U Ordinateur portable 35,6 cm (14") WUXGA 32 Go DDR5-SDRAM 1 To SSD Wi-Fi 6E (802.11ax) Windows 11 Pro:
Le texte marketing officiel de HP EliteBook 840 G11 Intel Core Ultra 7 155U Ordinateur portable 35,6 cm (14") WUXGA 32 Go DDR5-SDRAM 1 To SSD Wi-Fi 6E (802.11ax) Windows 11 Pro tel que fournis par le fabricant

Bien plus qu’un PC portable pour l’entreprise
Équipez vos collaborateurs performants avec l’ordinateur amélioré par l’IA, qui leur offre la puissance du dernier processeur Intel® Core™[2], une NPU[3], HP Wolf Security et des outils de collaboration intuitifs dont ils ont besoin pour travailler au bureau ou dans un environnement hybride. Le HP EliteBook 840 répond efficacement aux exigences des équipes multitâches du monde entier.

Brève description sommaire HP EliteBook 840 G11 Intel Core Ultra 7 155U Ordinateur portable 35,6 cm (14") WUXGA 32 Go DDR5-SDRAM 1 To SSD Wi-Fi 6E (802.11ax) Windows 11 Pro:
Cette description courte de la fiche technique du HP EliteBook 840 G11 Intel Core Ultra 7 155U Ordinateur portable 35,6 cm (14") WUXGA 32 Go DDR5-SDRAM 1 To SSD Wi-Fi 6E (802.11ax) Windows 11 Pro est générée automatiquement en utilisant le titre du produit et les six premières caractéristiques clés

HP EliteBook 840 G11, Intel Core Ultra 7, 35,6 cm (14"), 1920 x 1200 pixels, 32 Go, 1 To, Windows 11 Pro

Description longue HP EliteBook 840 G11 Intel Core Ultra 7 155U Ordinateur portable 35,6 cm (14") WUXGA 32 Go DDR5-SDRAM 1 To SSD Wi-Fi 6E (802.11ax) Windows 11 Pro:
C'est une description longue de HP EliteBook 840 G11 Intel Core Ultra 7 155U Ordinateur portable 35,6 cm (14") WUXGA 32 Go DDR5-SDRAM 1 To SSD Wi-Fi 6E (802.11ax) Windows 11 Pro générée automatiquement, basée sur le titre du produit et les trois premières caractéristiques des cinq premiers groupes clés.

HP EliteBook 840 G11. Type de produit: Ordinateur portable, Elément de format: Clapet. Famille de processeur: Intel Core Ultra 7, Modèle de processeur: 155U. Taille de l'écran: 35,6 cm (14"), Type HD: WUXGA, Résolution de l'écran: 1920 x 1200 pixels. Mémoire interne: 32 Go, Type de mémoire interne: DDR5-SDRAM. Capacité totale de stockage: 1 To, Supports de stockage: SSD. Modèle d'adaptateur graphique à bord: Intel Graphics. Mobile network generation: 4G. Système d'exploitation installé: Windows 11 Pro. Poids: 1,41 kg

Une productivité tout au long de la journée

Renforcez vos équipes qui travaillent en mode hybride grâce à des fonctionnalités de conférence améliorées et à des performances optimisées par l’IA.

Caméra IR 5 MP

Découvrez une connectivité sur mesure grâce aux fonctionnalités de conférence intégrées au HP EliteBook 840.

Protégé par HP Wolf Security

Les ordinateurs HP Wolf Pro Security Edition incorporent HP Sure Click Pro avec HP Sure Sense Pro, ce qui permet de bénéficier d’une couverture plus approfondie par rapport aux versions standard grâce à une licence utilisateur de 1 ou 3 ans avec assistance HP[7]. On obtient ainsi une solution unique, performante qui ne nécessite pas un environnement d’ordinateur géré par un service informatique.

Contribuer à protéger notre avenir partagé

Le cadre de l’écran de ce PC est composé d’au moins 75 % de plastique recyclé[8].

Windows 11

Travaillez n’importe où sans faire de compromis sur les performances ni sur la sécurité avec Windows 11, couplé à la technologie de connectivité et de collaboration de HP.

Un processeur Intel® puissant

Profitez de plus de puissance et de rapidité avec la dernière génération du processeur Intel® Core™. [2]

La sécurité est votre principale priorité

HP Wolf Pro Security Edition assure une protection de l’ordinateur préconfigurée à l’échelle de l’entreprise, destinée aux petites et moyennes entreprises. [1]

Un réseau local sans fil rapide et efficace

La portabilité de votre PC et la fiabilité d’une connexion rapide pour travailler où vous le souhaitez. Profitez d’une connexion rapide et fiable dans des environnements sans fil denses, grâce à un débit de l’ordre du Gigabit avec le Wi-Fi 6E. [4]

Naviguez en toute confiance

Renforcez la protection de votre ordinateur contre les menaces (sites Web, pièces jointes Microsoft Office et PDF, logiciels malveillants, rançongiciels et virus) avec la sécurité intégrée au niveau du matériel de HP Sure Click. [5]

Récupération automatique suite aux attaques du micrologiciel

Les attaques de firmware peuvent anéantir votre ordinateur. Assurez-vous donc qu’il est protégé en permanence grâce au BIOS à réparation spontanée de HP. HP Sure Start 7e génération récupère en effet automatiquement le BIOS après les attaques de programmes malveillants ou de rootkits et les corruptions du système.

Votre empreinte digitale, votre mot de passe

Les noms d’utilisateur et les mots de passe ne sont plus qu'un lointain souvenir. Il vous suffit de vous connecter à Windows et aux sites Web, via un capteur d'empreinte digitale optionnel.

Nettoyez rapidement grâce à une technologie intelligente

Revenez rapidement au chevet des patients grâce à l’application HP Easy Clean, qui désactive l’écran tactile, le clavier et le clavier pour vous permettre de désinfecter le système pendant qu’il est actif. [6]

Gestion facile de la batterie

Gérez et surveillez les performances et l’état de votre batterie et personnalisez les options de charge avec le tableau de bord HP Power Manager facile à utiliser. [9]

Design
Type de produit *
Ordinateur portable
Elément de format *
Clapet
position de marché
Premium
Année de lancement
2024
Nom de marque original
HP
Écran
Taille de l'écran *
35,6 cm (14")
Résolution de l'écran *
1920 x 1200 pixels
Écran tactile *
No
Type HD
WUXGA
Type de panneau
IPS
Écran antireflet
Yes
Luminosité de l'écran
800 cd/m²
Diagonale verrerie (cm)
35,6 cm
Espace de couleur RGB
sRGB
Palette de couleurs
100%
Processeur
Fabricant de processeur *
Intel
Famille de processeur *
Intel Core Ultra 7
Génération de processeurs
Intel Core Ultra (série 1)
Modèle de processeur *
155U
Nombre de coeurs de processeurs
12
Processeur nombre de threads
14
Fréquence du processeur Turbo
4,8 GHz
Cœurs de performance
2
Cœurs efficaces
8
Cœurs à faible consommation d'énergie
2
Fréquence Turbo maximale des Performance-cores
4,8 GHz
Fréquence Turbo maximale des Effcient-cores
3,8 GHz
Coeur à faible consommation d'énergie Fréquence Turbo Max
2,1 GHz
Fréquence de base des cœurs performants
1,7 GHz
Fréquence de base des cœurs efficaces
1,2 GHz
Coeur à faible consommation d'énergie Fréquence de base
700 MHz
Le cache du processeur
12 Mo
Type de cache de processeur
L3
Puissance de base du processeur
15 W
Puissance maximum du turbo
57 W
Neural processor unit (NPU)
Unité de traitement neuronal (NPU)
Intel AI Boost
Fréquence maximale NPU
1,4 GHz
Support rareté
Yes
Prise en charge des effets Windows Studio
Yes
Frameworks de logiciels d'IA pris en charge par la NPU
DirectML, ONNX RT, OpenVINO, Windows ML
Mémoire
Mémoire interne *
32 Go
Type de mémoire interne
DDR5-SDRAM
Fréquence de la mémoire
5600 MHz
Element de la forme de mémoire
SO-DIMM
Disposition de la mémoire (fente x taille)
2 x 16 Go
Emplacements mémoire
2x SO-DIMM
Support de stockage
Capacité totale de stockage *
1 To
Supports de stockage *
SSD
Capacité SDD totale
1 To
Nombre de SSD installés
1
Capacité du Solid State Drive (SSD)
1 To
Interface du Solid State Drive (SSD)
PCI Express
NVMe
Yes
Type de lecteur optique *
No
Graphique
Modèle d'adaptateur graphique discrêt *
Indisponible
À bord adaptateur graphique *
Yes
Fabricant de GPU intégré
Intel
Adaptateur graphique *
No
Graphique
Famille d'adaptateur graphique intégré
Intel Graphics
Modèle d'adaptateur graphique à bord *
Intel Graphics
Audio
Haut-parleurs intégrés
Yes
Nombre de haut-parleurs intégrés
2
Microphone intégré
Yes
Caméra
Caméra avant
Yes
Résolution de la caméra avant (numerique)
5 MP
Caméra infrarouge (IR)
Yes
Réseau
Génération de réseau mobile
4G
Norme Wi-Fi *
Wi-Fi 6E (802.11ax)
Standards wifi
Wi-Fi 6E (802.11ax)
Connexion au réseau mobile *
Yes
Type d'antenne
2x2
Modèle de contrôleur WLAN
Intel Wi-Fi 6E AX211
Fabricant du contrôleur WLAN
Intel
Bluetooth
Yes
Version du Bluetooth
5.3
Connectivité
Quantité de ports de type A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantité de ports HDMI *
1
Version HDMI
2.1
Quantité de ports Thunderbolt 4
2
Intel® Thunderbolt 4
Yes
Combo casque / microphone Port
Yes
Mode alternatif de DisplayPort USB de type C
Yes
Capacité de puissance USB
Yes
représentation / réalisation
L’indice de réparabilité
8.6
Clavier
Caractéristiques spéciales du clavier
Étanche
Dispositif de pointage
Pavé tactile
Pavé numérique *
No
Clavier backlight
Yes
Clavier résistant aux éclaboussures
Yes
Clavier complet
Yes
Modèle de dispositif d’entrée
Clavier HP Premium
Logiciel
Système d'exploitation installé *
Windows 11 Pro
Caractéristiques spéciales
Segment HP
Professionnel
Batterie
Technologie batterie
Lithium Polymère (LiPo)
Nombre de cellules de batterie
3
Capacité de la batterie *
56 Wh
Chargement rapide
Yes
Durée de charge rapide (50%)
30 min
Puissance
AC adaptateur puissance
65 W
Fréquence de l'adaptateur secteur
50 - 60 Hz
Tension d'entrée de l'adaptateur secteur
100 - 240 V
Sécurité
Lecteur d'empreintes digitales
Yes
Protection par mot de passe
Yes
Sustainability
Certificats de durabilité
ENERGY STAR, TCO
Poids et dimensions
Largeur
315,6 mm
Profondeur
224,3 mm
Hauteur (avant)
1,16 cm
Hauteur (arrière)
1,61 cm
Poids *
1,41 kg
Informations sur l'emballage
Largeur du colis
69 mm
Profondeur du colis
449 mm
Hauteur du colis
305 mm
Pays Grossiste
France 1 distributor(s)
United Kingdom 1 distributor(s)
Avertissement HP EliteBook 840 G11 Intel Core Ultra 7 155U Ordinateur portable 35,6 cm (14") WUXGA 32 Go DDR5-SDRAM 1 To SSD Wi-Fi 6E (802.11ax) Windows 11 Pro:
Avertissement

[2] La technologie multicœur est conçue pour améliorer les performances de certains logiciels. Les clients ou applications logicielles ne bénéficieront pas nécessairement tous de cette technologie. Les performances et la fréquence d’horloge varient en fonction de la charge de travail applicative ainsi que de vos configurations matérielles et logicielles. Le système de numérotation, de désignation de marque et/ou de dénomination d’Intel ne correspond pas à des performances plus élevées.
[3] Les fonctionnalités et logiciels qui nécessitent une unité de traitement neuronal (NPU) peuvent nécessiter l’achat, l’abonnement ou l’activation du logiciel par un fournisseur de logiciels ou de plateforme, et les logiciels tiers peuvent avoir des exigences spécifiques de configuration ou de compatibilité. Les performances varient selon l’utilisation, la configuration et d’autres facteurs.
[7] HP Wolf Security for Business nécessite Windows 10 ou 11 Professionnel ou une version ultérieure, inclut diverses fonctionnalités de sécurité HP et est disponible sur les produits HP Pro, HP Elite, les systèmes RPOS et les stations de travail HP. Voir les détails du produit pour connaître les fonctions de sécurité incluses.
[8] Le pourcentage de contenu en plastique recyclé s’appuie sur la définition de la norme IEEE 1680.1-2018.
[1] Ce produit comprend une licence HP Wolf Pro Security Edition d’un (1) an, incluant HP Sure Click Pro et HP Sure Sense Pro. Le logiciel HP Wolf Pro Security Edition est concédé sous licence conformément aux conditions du Contrat de Licence d’Utilisateur Final HP (CLUF) disponible à l’adresse suivante : https://support.hp.com/us-en/document/ish_3875769-3873014-16, tel que modifié comme suit : « 7. Durée. Sauf résiliation contraire antérieure conformément aux conditions contenues dans ce CLUF, la licence de HP Wolf Pro Security Edition (HP Sure Sense Pro et HP Sure Click Pro) est effective dès l’activation et se poursuit pendant douze (12) mois par la suite (« durée initiale »). À la fin de la durée initiale, vous pouvez soit (a) acheter une licence de renouvellement pour HP Wolf Pro Security Edition à partir de HP.com, du service commercial HP Sales ou un partenaire de distribution HP, soit (b) continuer à utiliser les versions standards de HP Sure Click et HP Sure Sense, sans frais supplémentaires, sans aucune mise à jour logicielle future, ni support HP. »
[4] Le Wi-Fi 6E nécessite un routeur Wi-Fi 6E, vendu séparément, pour fonctionner dans la bandes 6 GHz. La disponibilité des points d’accès sans fil publics peut être limitée. Le Wi-Fi 6E est rétrocompatible avec les spécifications 802.11 antérieures. Il est disponible uniquement dans les pays où le Wi-Fi 6E est pris en charge. Le Wi-Fi® prenant en charge des débits de l’ordre du gigabit est disponible avec le Wi-Fi 6E (802.11ax) lors du transfert de fichiers entre deux appareils connectés au même routeur. Nécessite un routeur sans fil vendu séparément et prenant en charge les canaux 160 MHz.
[5] HP Sure Click prend en charge Microsoft® Internet Explorer et Chromium™. Les pièces jointes prises en charge incluent les fichiers Microsoft Office (Word, Excel, Power Point) et PDF en mode lecture seule lorsque Microsoft Office et/ou Adobe Acrobat sont installés.
[6] HP Easy Clean nécessite Windows 10 RS3 et désactive le clavier, la fonction tactile de l’écran et le clickpad uniquement. Les ports ne sont pas désactivés. Consultez le guide de l’utilisateur pour les instructions de nettoyage.
[9] Application myHP et système d’exploitation Windows requis.
Clauses de non-responsabilité relatives aux descriptions techniques
La technologie multicœur est conçue pour améliorer les performances de certains logiciels. Les clients ou applications logicielles ne bénéficieront pas nécessairement tous de cette technologie. Les performances et la fréquence d’horloge varient en fonction de la charge de travail applicative ainsi que de vos configurations matérielles et logicielles. Le système de numérotation, de désignation de marque et/ou de dénomination d’Intel ne correspond pas à des performances plus élevées.
La vitesse du processeur désigne le mode de performance maximale ; les processeurs fonctionnent à des vitesses inférieures en mode d’optimisation de la batterie.
Les performances de la technologie Intel® Turbo Boost varient selon le matériel, les logiciels et la configuration générale du système. Pour plus d'informations, consultez le site www.intel.com/technology/turboboost.
En raison du fait que certains modules de mémoire tiers ne répondent pas aux normes industrielles, nous recommandons vivement d’utiliser des modules de mémoire de marque HP pour garantir la compatibilité. Si vous associez des vitesses supérieures, le système fonctionnera à une vitesse de mémoire plus faible.
La technologie multicœur est conçue pour améliorer les performances de certains logiciels. Les clients ou applications logicielles ne bénéficieront pas nécessairement tous de cette technologie. Les performances et la fréquence d'horloge varient selon la charge de travail des applications et les configurations matérielles et logicielles. Le système de numérotation, de désignation de marque et/ou de dénomination d'Intel ne correspond pas à des performances plus élevées.
Les performances de la technologie Intel® Turbo Boost varient selon le matériel, les logiciels et la configuration générale du système. Pour en savoir plus, consultez le site http://www.intel.com/technology/turboboost/.
Miracast est une technologie sans fil que votre ordinateur peut utiliser pour projeter votre écran vers des téléviseurs, des projecteurs et des lecteurs multimédias de diffusion en continu.
Le module WWAN est une fonctionnalité en option qui nécessite une configuration en usine et des contrats de service souscrits séparément. Pour connaître la couverture et la disponibilité du réseau, contactez votre opérateur. Les vitesses de connexion varient en fonction de l’emplacement, de l’environnement, des conditions du réseau et d’autres facteurs. La technologie 4G LTE n’est pas disponible sur tous les produits ni dans toutes les régions.
Le module 5G est en option et doit être configuré en usine. Module conçu pour les réseaux 5G NR NSA (non standalone) dès que les opérateurs auront déployé la connectivité Evolved-Universal Terrestrial Radio Access New Radio Dual Connectivity (ENDC) avec 100 MHz de bande passante sur les canaux 5G NR et LTE utilisant 256QAM 4x4 selon 3GPP. Ce module nécessite une activation et un contrat de service souscrit séparément. Pour connaître la couverture et la disponibilité du réseau, contactez votre prestataire de services. La connexion aux données et les vitesses de téléchargement et de chargement varient en fonction du réseau, de l’emplacement, de l’environnement, des conditions du réseau et d’autres facteurs. Rétrocompatible avec les technologies 4G LTE et 3G HSPA. Le module 5G est disponible sur certaines plateformes et dans certains pays, sous réserve d’une prise en charge par les opérateurs.
Le débit de 20 Gbit/s USB n’est pas disponible avec Thunderbolt™ 4.
Le lecteur de carte SIM n’est pas accessible par l’utilisateur sans configuration WWAN.
Clavier rétroéclairé disponible en option.
Vendu séparément ou en option.
Contenu WUXGA nécessaire pour visualiser les images WUXGA.
Les résolutions dépendent de la capacité de l’écran et des paramètres de résolution et de profondeur de couleur.
L'écran de confidentialité intégré HP Sure View Reflect est une fonctionnalité proposée en option nécessitant une configuration à l’achat et conçue pour un fonctionnement en orientation paysage.
La luminosité réelle sera plus faible avec l’écran tactile ou HP Sure View.
Toutes les spécifications sont les spécifications nominales fournies par les fabricants des composants de HP; les performances réelles peuvent être supérieures ou inférieures.
HP Services Scan est préinstallé et/ou fourni via Windows Update et vérifie les droits de service sur chaque appareil matériel et télécharge automatiquement l’agent HP Insights. Pour désactiver cette fonction, veuillez suivre les instructions à l’adresse http://www.hpdaas.com/requirements. L’agent HP TechPulse est une plateforme de télémétrie et d’analyse qui fournit des données critiques sur les appareils et les applications. Ce service n’est pas vendu séparément. Certaines solutions HP Workforce requièrent un agent HP Insights pour Windows, Mac et Android, disponible pour téléchargement à l’adresse https://admin.hp.com/software. Pour connaître la configuration complète du système et les services qui nécessitent l’agent, veuillez consulter le site https://admin.hp.com/requirements. L’agent recueille des données télémétriques et analytiques sur les appareils et les applications qui s’intègrent à la plateforme HP Workforce Experience Platform et n’est pas vendu en tant que service autonome. Un accès à Internet avec une connexion à HP Workforce Experience Platform est nécessaire. HP respecte les règles strictes du RGPD en matière de confidentialité. HP est certifiée ISO 27001, ISO 27701, ISO 27017 et SOC2 Type2 pour la sécurité de l’information. Non disponible en Chine.
HP Support Assistant nécessite Windows et un accès à Internet.
HP Cloud Recovery est disponible sur les ordinateurs portables et de bureau Z by HP, HP Elite et HP Pro équipés de processeurs Intel® ou AMD et nécessite une connexion réseau filaire ouverte. Remarque : Pour éviter toute perte de données, il est fortement conseillé de sauvegarder les fichiers importants (données, photos, vidéos, etc.) avant d’utiliser ce logiciel. Pour plus d’informations, rendez-vous sur https://support.hp.com/us-en/document/c05115630.
Le module de gestion intégrée HP Manageability Integration Kit peut être téléchargé sur le site http://www.hp.com/go/clientmanagement.
HP Patch Assistant est disponible sur certains ordinateurs HP équipés du module de gestion HP Manageability Kit et gérés via Microsoft System Center Configuration Manager. Le module de gestion intégrée HP Manageability Integration Kit peut être téléchargé sur le site http://www8.hp.com/us/en/ads/clientmanagement/overview.html.
HP Sure Admin nécessite HP G8 ou une plateforme plus récente, Windows 10 ou une version ultérieure, un BIOS HP, le module de gestion intégrée HP Manageability Kit ou le service KMS disponible sur http://www.hp.com/go/clientmanagement et l’application pour smartphone HP Sure Admin Local Access Authenticator disponible sur Google Play ou l’Apple Store.
HP Sure Click nécessite Windows 10 ou version ultérieure. Pour plus de détails, consultez la page https://bit.ly/2PrLT6A_SureClick.
HP Sure Recover est disponible sur certains ordinateurs HP et nécessite Windows 10 ou 11 ainsi qu’une connexion réseau ouverte. Les fichiers, données, photos, vidéos et tout autre élément important doivent être sauvegardés avant d’utiliser HP Sure Recover afin d’éviter toute perte de données.
HP Sure Run 5e génération est disponible sur certains ordinateurs HP uniquement et nécessite Windows 10 ou une version ultérieure.
HP Sure Click nécessite Windows 10 ou une version ultérieure. Pour plus de détails concernant la disponibilité, consultez les spécifications produit. Sur les unités dotées d’une livraison WWAN vers la Chine, HP Sure Sense est disponible uniquement via le téléchargement SoftPaq.
L’activation Secured-Core PC nécessite un processeur Intel® vPro®, AMD Ryzen™ Pro ou Qualcomm® avec SD850 ou supérieur, et au moins 8 Go de mémoire système. La fonctionnalité Secured-Core PC est activée en usine.
Le module micrologiciel Absolute est expédié désactivé et ne peut être activé qu’avec l’achat d’un abonnement de licence et l’activation complète de l’agent logiciel. Les abonnements de licence peuvent être souscrits pour des périodes d’une à plusieurs années. Le service est limité. Contactez Absolute pour connaître la disponibilité en dehors des États-Unis. Certaines conditions s’appliquent. Pour en savoir plus, consultez le site : https://www.absolute.com/about/legal/agreements/absolute/
Les fonctionnalités de HP BIOSphere 6e génération peuvent varier en fonction de la plateforme et de la configuration.
HP Secure Erase utilisé les méthodes présentées dans la National Institute of Standards and Technology Special Publication 800-88r, méthode de nettoyage « Clear ». HP Secure Erase ne prend pas en charge les plateformes avec mémoire Intel® Optane™.
Le capteur d’empreintes digitales HP est une fonctionnalité proposée en option et nécessite d’être configuré à l’achat.
Les fonctionnalités et les logiciels qui requièrent une NPU peuvent nécessiter l’achat, l’abonnement ou l’activation du logiciel par un fournisseur de logiciels ou de plateforme, et les logiciels tiers peuvent avoir des exigences spécifiques de configuration ou de compatibilité. Les performances varient selon l’utilisation, la configuration et d’autres facteurs.
Recharge la batterie jusqu’à 50 % en moins de 30 minutes lorsque le système est éteint ou en mode veille, s’il est utilisé avec l’adaptateur d’alimentation fourni avec l’ordinateur portable. Adaptateur requis de 65 W minimum requis pour une batterie de 56 Wh ou moins. Adaptateur requis de 100 W minimum requis pour une batterie dont la capacité est comprise entre 56 Wh et 83 Wh. Adaptateur requis de 120 W minimum requis pour une batterie dont la capacité est comprise entre 83 Wh et 100 Wh. Dès que le chargement a atteint une capacité de 90 %, la vitesse de charge revient à la vitesse normale. La durée de chargement peut varier de +/-10 % en raison de la tolérance aux pannes du système.
Pour les batteries neuves, les wattheures (Wh) réels de la batterie peuvent différer de la capacité nominale et peuvent offrir une capacité de charge complète qui diffère jusqu’à 10, ce qui est typique pour les batteries lithium-ion. La capacité de la batterie diminue naturellement avec le temps et l’utilisation, en fonction de plusieurs facteurs tels que les paramètres de gestion de l’état de la batterie, la durée de conservation, la température, l’environnement, les applications chargées, les fonctionnalités, la configuration du système et les paramètres d’alimentation.
La disponibilité peut varier selon les pays.
D’après l’enregistrement US EPEAT® selon la norme IEEE 1680.1-2018 EPEAT®. Statut variable selon les pays. Pour plus d’informations, rendez-vous sur www.epeat.net.
Les modules d’alimentation, cordons d’alimentation, câbles et périphériques externes ne sont pas à faible teneur en halogène. Il se peut que les pièces de rechange obtenues après l’achat ne soient pas à faible teneur en halogène.
Les fonctions des cartes graphiques Intel® nécessitent la configuration du système avec un processeur Intel® Core™ Ultra 5 ou Ultra 7 et une mémoire double canal. La mémoire à canal unique fonctionne uniquement comme une carte graphique Intel® Arc.
HP Tamper Lock doit être activé par le client ou votre administrateur.
Système de verrouillage vendu séparément.
Le réseau LPWAN (également appelé système mobile à bande étroite) prend en charge HP Protect and Trace avec le service HP Wolf Connect pendant la période d’abonnement, mais ne prend pas en charge l’utilisation du haut débit mobile.
Nécessite Windows 11 et un NPU. La disponibilité et la livraison des fonctionnalités peuvent varier en fonction du marché et de l’appareil. Nécessite un compte Microsoft pour se connecter. Lorsque Copilot dans Windows n’est pas disponible, la clé Copilot redirige vers le moteur de recherche Bing. Consultez la page http://aka.ms/WindowsAIFeatures.
L’autonomie de la batterie sous Windows MM18 varie en fonction de divers facteurs, notamment le modèle du produit, la configuration, les applications chargées, les fonctionnalités, l’utilisation, la fonctionnalité sans fil et les réglages de gestion de l’alimentation. La capacité maximale de la batterie diminue naturellement avec le temps et l’utilisation. Pour en savoir plus, consultez le site www.bapco.com.
Ce produit comprend une licence HP Wolf Pro Security Edition de un (1) ans, incluant HP Sure Click Pro et HP Sure Sense Pro. Le logiciel HP Wolf Pro Security Edition est concédé sous licence conformément aux conditions du Contrat de Licence d’Utilisateur Final HP (CLUF) disponible à l’adresse suivante : https://support.hp.com/us-en/document/ish_3875769-3873014-16, tel que modifié comme suit : « 7. Durée. Sauf résiliation anticipée conformément aux conditions contenues dans le présent CLUF, la licence de HP Wolf Pro Security Edition (HP Sure Sense Pro et HP Sure Click Pro) entre en vigueur dès l’activation et est valable pour une durée de douze (12) mois par la suite (« durée initiale »). À la fin de la durée initiale, vous pouvez soit (a) acheter une licence de renouvellement pour HP Wolf Pro Security Edition sur HP.com, auprès du service commercial HP Sales ou d’un partenaire de distribution HP, soit (b) continuer à utiliser les versions standards de HP Sure Click et HP Sure Sense, sans frais supplémentaires, sans aucune mise à jour logicielle future, ni support HP. »
HP Smart Support nécessite l’installation de l’agent HP. Pour plus d’informations sur l’activation ou le téléchargement de HP Smart Support, rendez-vous sur https://www.hp.com/fr-fr/services/smart-support.html. HP Services Scan est fourni par le biais d’une mise à jour Windows et vérifie les droits de chaque appareil pour déterminer si un service d’agent HP a été acheté et télécharge automatiquement les logiciels applicables. L’agent HP est une plateforme de télémétrie et d’analyse qui fournit des données critiques sur les appareils et les applications. Ce service n’est pas vendu séparément. HP respecte les règles strictes du RGPD en matière de confidentialité et est certifié ISO 27001, ISO 27701, ISO 27017 et SOC2 Type2 pour la sécurité de l’information. Accès Internet requis. Pour tous les détails sur la configuration système requise ou pour désactiver cette fonctionnalité, rendez-vous sur http://www.hpdaas.com/requirements/fr.