location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion x360 14-ek2742nz Intel Core 7 150U Hybride (2-en-1) 35,6 cm (14") Écran tactile Full HD 16 Go DDR4-SDRAM 1 To SSD Wi-Fi 6E (802.11ax) Windows 11 Home Argent

Marque:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Famille de produit:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion x360
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
14
HP segment:
HP segment
Maison
Nom du produit:
Le nom du produit est l’identification du produit pour la marque, souvent le nom du modèle, mais qui n’est pas complètement unique puisqu’il inclut des variantes du produit. Le nom de produit est un élément clé du titre produit chez Icecat dans la fiche produit.
14-ek2742nz
Code produit:
Identificateur unique de la marque pour un produit. Plusieurs Codes produits peuvent être mappés à une fiche produit mère si les spécificités sont identiques. Nous cartographions les codes erronés ou parfois des variantes logistiques.
A1YN1EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) et le Universal Product Code (UPC) sont plus connus sous le nom de code barres sur l'emballage d'un produit pour l'identifier de façon unique dans un magasin ou dans un processus logistique. Un produit peut avoir plusieurs codes barres en fonction des variations logistiques telles que l'emballage ou le pays.
0198122881680 show
Catégorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Qualité de la fiche produit: créée par Icecat
La qualité de la fiche produit peut être de différents niveaux:
données de base: Seules les informations de base du produit ont été importées (identifiants produit), la fiche produit n'a pas encore été décrite par un éditeur.
creé par HP: La fiche produit a été importée directement auprès du fabricant mais n'a pas encore été standardisée par un éditeur Icecat.
créée par Icecat: La fiche a été renseignée et standardisée par un éditeur Icecat.
Nombre de consultations du produit: 889
Cette statistique est basée sur le téléchargement de cette fiche produit par 97136 sites e-commerce(sites marchands, sites de comparaisons, plateformes, distributeurs etc) depuis le L'Open Icecat contient les fiches produits des marques qui sponsorisent Icecat. Il y a, à ce jour, 94642 utilisateurs de l'Open Icecat (le catalogue gratuit)..
Info modifiées le: 10 Jul 2024 00:42:30
The date of the most recent change of the data-sheet in Icecat's system
Brochure / Fiche produit (3.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Pavilion x360 14-ek2742nz Intel Core 7 150U Hybride (2-en-1) 35,6 cm (14") Écran tactile Full HD 16 Go DDR4-SDRAM 1 To SSD Wi-Fi 6E (802.11ax) Windows 11 Home Argent
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Processeur Intel® Core™ 7 150U (jusqu’à 5,4 GHz avec la technologie Intel® Turbo Boost, 12 Mo de mémoire cache L3, 10 cœurs, 12 threads)
  • - Windows 11 Famille
  • - Écran tactile Full HD d'une diagonale de 35,6 cm (14 pouces)
  • - Carte graphique Intel®
  • - 16 GB memory; 1 TB SSD storage
Garantie: La garantie limitée de 2 ans (2/2/0) couvre les pièces et la main-d’œuvre pendant 2 ans. Pas de réparation sur site. Les conditions générales varient selon le pays. Certaines restrictions et exclusions s’appliquent.
Description courte HP Pavilion x360 14-ek2742nz Intel Core 7 150U Hybride (2-en-1) 35,6 cm (14") Écran tactile Full HD 16 Go DDR4-SDRAM 1 To SSD Wi-Fi 6E (802.11ax) Windows 11 Home Argent :
La description éditoriale courte de HP Pavilion x360 14-ek2742nz Intel Core 7 150U Hybride (2-en-1) 35,6 cm (14") Écran tactile Full HD 16 Go DDR4-SDRAM 1 To SSD Wi-Fi 6E (802.11ax) Windows 11 Home Argent

Pavilion x360 2-in-1 Laptop 14-ek2742nz, Windows 11 Famille, 14", Touch screen, Intel® Core™ 7, 16Go RAM, 1To Disque SSD, FHD, Argent naturel
Plus>>>
HP Pavilion x360 14-ek2742nz Intel Core 7 150U Hybride (2-en-1) 35,6 cm (14") Écran tactile Full HD 16 Go DDR4-SDRAM 1 To SSD Wi-Fi 6E (802.11ax) Windows 11 Home Argent:
Le texte marketing officiel de HP Pavilion x360 14-ek2742nz Intel Core 7 150U Hybride (2-en-1) 35,6 cm (14") Écran tactile Full HD 16 Go DDR4-SDRAM 1 To SSD Wi-Fi 6E (802.11ax) Windows 11 Home Argent tel que fournis par le fabricant

Une expérience de divertissement absolue
L’ordinateur portable HP Pavilion x360 vous offre une polyvalence hors pair. Trouvez l’angle parfait en faisant pivoter l’écran à 360° et plongez dans le divertissement avec deux haut-parleurs et un écran tactile FHD. Bénéficiez d’une connexion puissante grâce au processeur Intel®[1] et profitez d’appels vidéo simplifiés avec la webcam HD. Et en plus, cet ordinateur portable est fabriqué à partir de matériaux durables.

Brève description sommaire HP Pavilion x360 14-ek2742nz Intel Core 7 150U Hybride (2-en-1) 35,6 cm (14") Écran tactile Full HD 16 Go DDR4-SDRAM 1 To SSD Wi-Fi 6E (802.11ax) Windows 11 Home Argent:
Cette description courte de la fiche technique du HP Pavilion x360 14-ek2742nz Intel Core 7 150U Hybride (2-en-1) 35,6 cm (14") Écran tactile Full HD 16 Go DDR4-SDRAM 1 To SSD Wi-Fi 6E (802.11ax) Windows 11 Home Argent est générée automatiquement en utilisant le titre du produit et les six premières caractéristiques clés

HP Pavilion x360 14-ek2742nz, Intel Core 7, 35,6 cm (14"), 1920 x 1080 pixels, 16 Go, 1 To, Windows 11 Home

Description longue HP Pavilion x360 14-ek2742nz Intel Core 7 150U Hybride (2-en-1) 35,6 cm (14") Écran tactile Full HD 16 Go DDR4-SDRAM 1 To SSD Wi-Fi 6E (802.11ax) Windows 11 Home Argent:
C'est une description longue de HP Pavilion x360 14-ek2742nz Intel Core 7 150U Hybride (2-en-1) 35,6 cm (14") Écran tactile Full HD 16 Go DDR4-SDRAM 1 To SSD Wi-Fi 6E (802.11ax) Windows 11 Home Argent générée automatiquement, basée sur le titre du produit et les trois premières caractéristiques des cinq premiers groupes clés.

HP Pavilion x360 14-ek2742nz. Type de produit: Hybride (2-en-1), Elément de format: Convertible (pliable). Famille de processeur: Intel Core 7, Modèle de processeur: 150U. Taille de l'écran: 35,6 cm (14"), Type HD: Full HD, Résolution de l'écran: 1920 x 1080 pixels, Écran tactile. Mémoire interne: 16 Go, Type de mémoire interne: DDR4-SDRAM. Capacité totale de stockage: 1 To, Supports de stockage: SSD. Modèle d'adaptateur graphique à bord: Intel Graphics. Système d'exploitation installé: Windows 11 Home. Couleur du produit: Argent

Du divertissement mobile et flexible
Du divertissement mobile et flexible

Cet ordinateur portable s’adapte à tous vos besoins divertissement grâce à sa charnière à 360 degrés et vous offre un son immersif grâce aux deux haut-parleurs.

Des performances pour toute la journée
Des performances pour toute la journée

Restez opérationnel où que la vie vous mène avec le puissant processeur Intel®[1] et le chargeur rapide HP[2].

Toujours sous votre meilleur jour
Toujours sous votre meilleur jour

Présentez-vous sous votre meilleur jour avec la webcam HD[3] et les microphones numériques à double entrée intégrés.

Pour un avenir meilleur
Pour un avenir meilleur

Il est conçu à partir de métaux recyclés et de plastiques post-consommation issus de déchets récupérés dans l’environnement[4].

Veille moderne connectée

Ne manquez aucun e-mail, aucune notification du calendrier et aucun autre événement, même quand vous n'utilisez pas votre PC. Votre PC reste connecté pour des mises à jour instantanées.

DDR4 RAM
DDR4 RAM

Conçue pour s’exécuter de manière plus efficace et plus fiable à des vitesses élevées, la mémoire DDR4 est l’avenir de la mémoire RAM. Avec sa bande passante plus élevée, elle améliore les performances aussi bien pour le multitâche que pour les jeux vidéo.

Intel® Core™ 7 150U

Des performances fiables pour l’informatique au quotidien [6]

Doubles haut-parleurs

Profitez pleinement de votre musique, de vos films ou de vos jeux préférés grâce aux doubles haut-parleurs stéréo.

Carte graphique Intel®

Profitez de visuels saisissants et immersifs dans les applications créatives et les jeux. [6]

Anti-scintillement

Grâce à la technologie de gradation CC, qui commande la luminosité en ajustant le courant continu plutôt qu’en actionnant le rétroéclairage, nous pouvons supprimer le scintillement de l’écran pour un affichage plus confortable. [7]

Ecran tactile IPS FHD

Bénéficiez toujours de la meilleure qualité pour votre contenu avec un grand angle de vision de 178° et une image dynamique. De plus, la technologie tactile vous permet de commander votre ordinateur directement depuis votre l’écran. [8]

Des détails visiblement éclatants

Avec 300 nits de luminosité, affichez des détails superbes, une qualité d'image améliorée et des teintes de couleur distinctes, même dans des conditions de forte luminosité. [9]

Les touches du clavier contiennent du plastique recyclé post-consommation

Nous apportons une conception plus durable à nos claviers en utilisant des touches en plastique recyclé post-consommation. [11]

Une toute nouvelle perspective
Une toute nouvelle perspective

Depuis la nouvelle version du menu Démarrer jusqu’aux nouvelles façons de vous connecter à vos contacts, actualités, jeux et contenus préférés, Windows 11 est le lieu idéal pour penser, s’exprimer et créer de manière naturelle. [5]

Plastique issu des océans
Plastique issu des océans

D’une conception soucieuse de l’environnement, notre PC portable intègre des matériaux durables tels que le plastique océanique dans le capot, le cadre et le boîtier du haut-parleur. [10]

Aluminium recyclé

Parce que les petits détails font parfois une grande différence, cet ordinateur portable a été fabriqué avec des matériaux durables tels que l’aluminium recyclé. [13]

L’autonomie qui vous libère

Attaquez votre journée sans vous soucier de recharger. Avec un maximum de 9 heures d’autonomie de batterie, vous pouvez travailler plus longtemps, regarder plus de contenu et passer plus de temps l’esprit totalement libre. [15]

HP Fast Charge
HP Fast Charge

Lorsque la batterie de votre ordinateur portable est faible, personne n’a le temps d’attendre des heures pour une recharge. Éteignez votre appareil et passez de 0 à 50 % de charge en environ 30 minutes. [16]

HP Fast Charge

Grâce au transfert des données à très haut débit, le SSD M.2 1 To PCIe Gen4 NVMe offre une vitesse fulgurante et un stockage efficace. [17]

Alimentation+ écran USB Type-C® + vitesse de transfert de 10 Gbit/s

Alimentez votre périphérique ou branchez un écran externe sur un port USB-C® unique avec une vitesse de transfert de 10 Gbit/s. De plus, il est réversible et simple à connecter.

Certifié ENERGY STAR®

Économisez de l’énergie et de l’argent grâce à la certification ENERGY STAR® de l’EPA et profitez d’une meilleure efficacité énergétique qui vous permettra de réaliser des économies significatives là où cela compte le plus. [12]

Design
Type de produit *
Hybride (2-en-1)
Couleur du produit *
Argent
Elément de format *
Convertible (pliable)
position de marché
Tous les jours
Année de lancement
2024
Design Produit
Finition de capot et de base peinte, cadre de clavier à finition sablée anodisée
Nom de marque original
HP
Écran
Taille de l'écran *
35,6 cm (14")
Résolution de l'écran *
1920 x 1080 pixels
Écran tactile *
Yes
Type HD
Full HD
Type de panneau
IPS
Rétroéclairage à LED
Yes
Ratio de format d'image
16:9
Type de verre de l'écran
Vitre bord à bord
Technologie d'encadrement d'écran
Micro-Edge
Luminosité de l'écran
300 cd/m²
Diagonale verrerie (cm)
35,6 cm
Espace de couleur RGB
sRGB
Palette de couleurs
62,5%
Processeur
Fabricant de processeur *
Intel
Famille de processeur *
Intel Core 7
Génération de processeurs
Intel Core (Series 1)
Modèle de processeur *
150U
Nombre de coeurs de processeurs
10
Processeur nombre de threads
12
Fréquence du processeur Turbo
5,4 GHz
Cœurs de performance
2
Cœurs efficaces
8
Fréquence Turbo maximale des Performance-cores
5,4 GHz
Fréquence Turbo maximale des Effcient-cores
4 GHz
Fréquence de base des cœurs performants
1,8 GHz
Fréquence de base des cœurs efficaces
1,2 GHz
Le cache du processeur
12 Mo
Type de cache de processeur
L3
Puissance de base du processeur
15 W
Puissance maximum du turbo
55 W
Mémoire
Mémoire interne *
16 Go
Type de mémoire interne
DDR4-SDRAM
Fréquence de la mémoire
3200 MHz
Element de la forme de mémoire
Intégré
Mémoire interne maximale *
16 Go
Support de stockage
Capacité totale de stockage *
1 To
Supports de stockage *
SSD
Capacité SDD totale
1 To
Nombre de SSD installés
1
Capacité du Solid State Drive (SSD)
1 To
Interface du Solid State Drive (SSD)
PCI Express
NVMe
Yes
Facteur de forme SSD
M.2
Type de lecteur optique *
No
Lecteur de cartes mémoires intégré
Yes
Cartes mémoire compatibles
MicroSD (TransFlash)
Graphique
À bord adaptateur graphique *
Yes
Fabricant de GPU intégré
Intel
Modèle d'adaptateur graphique à bord *
Intel Graphics
Audio
Haut-parleurs intégrés
Yes
Nombre de haut-parleurs intégrés
2
Microphone intégré
Yes
Nombre de microphones
2
Caméra
Caméra avant
Yes
Caméra avant de type HD
HD
Réseau
Norme Wi-Fi *
Wi-Fi 6E (802.11ax)
Standards wifi
Wi-Fi 6E (802.11ax)
Connexion au réseau mobile *
No
Type d'antenne
2x2
Modèle de contrôleur WLAN
Intel Wi-Fi 6E AX211
Fabricant du contrôleur WLAN
Intel
Bluetooth
Yes
Version du Bluetooth
5.3
Connectivité
Quantité de ports de type A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantité de ports de type C USB 3.2 Gen 2 (3.1 Gen 2)
1
Quantité de ports HDMI *
1
Version HDMI
2.1
Combo casque / microphone Port
Yes
Type de port de chargement
USB Type-C
Mode alternatif de DisplayPort USB de type C
Yes
Capacité de puissance USB
Yes
Veille et charge USB
Yes
Ports veille et charge USB
1
représentation / réalisation
Carte mère chipset
Intel SoC
Accéléromètre
Yes
Gyroscope
Yes
Clavier
Dispositif de pointage
Pavé tactile
Pavé numérique *
No
Clavier complet
Yes
Logiciel
Logiciels pré-installés
Intel® Unison™, Version d'essai de 1 mois pour les nouveaux clients de Microsoft 365, 30 jours d’essai McAfee Online Protection; Offre d’essai gratuite Adobe de 1 mois; Essai gratuit de 1 mois Xbox Game Pass
Logiciel de test
25 Go d’espace Dropbox pendant 12 mois
Système d'exploitation installé *
Windows 11 Home
Caractéristiques spéciales
HP Audio Boost
Yes
Type de haut parleur HP
HP Dual Speakers
HP Imagepad
Yes
Caméra avant HP
HP Wide Vision HD
Outils de sécurité HP
Prise en charge du Trusted Platform Module (TPM micrologiciel)
Logiciel HP fourni
HP Support Assistant; HP Connection Optimizer; OMEN Gaming Hub; HP Enhanced Lighting; myHP
Segment HP
Maison
Batterie
Technologie batterie
Lithium Polymère (LiPo)
Nombre de cellules de batterie
3
Capacité de la batterie *
43 Wh
Autonomie maximum de la batterie
9 h
Lecture vidéo en continue
12 h
Chargement rapide
Yes
Durée de charge rapide (50%)
30 min
Puissance
AC adaptateur puissance
65 W
Fréquence de l'adaptateur secteur
50 - 60 Hz
Tension d'entrée de l'adaptateur secteur
100 - 240 V
Sécurité
Puce TPM (Trusted Platform Module)
Yes
Protection par mot de passe
Yes
Protection avec mot de passe
BIOS, Bouton marche, Utilisateur
Sustainability
Conformité à la durabilité
Yes
Certificats de durabilité
ENERGY STAR, EPEAT Gold
Poids et dimensions
Largeur
322 mm
Profondeur
210 mm
Hauteur (avant)
1,89 cm
Hauteur (arrière)
1,99 cm
Poids *
1,51 kg
Informations sur l'emballage
Largeur du colis
69 mm
Profondeur du colis
483 mm
Hauteur du colis
305 mm
Poids du paquet
2,16 kg
Pays Grossiste
Switzerland 1 distributor(s)
United Kingdom 1 distributor(s)
Avertissement HP Pavilion x360 14-ek2742nz Intel Core 7 150U Hybride (2-en-1) 35,6 cm (14") Écran tactile Full HD 16 Go DDR4-SDRAM 1 To SSD Wi-Fi 6E (802.11ax) Windows 11 Home Argent:
Avertissement

[1] La technologie multicœur est conçue pour améliorer les performances de certains logiciels. Les applications logicielles et les clients ne bénéficient pas nécessairement tous de cette technologie. Les performances et la fréquence d'horloge varient en fonction de la charge de travail applicative et de vos configurations matérielles et logicielles. La numérotation croissante des processeurs Intel ne correspond pas à des performances plus élevées.
[2] Recharge votre batterie jusqu’à 50 % en 45 minutes lorsque le système est hors tension (avec la commande « Arrêter »). Nous recommandons d’utiliser l’adaptateur HP fourni avec l’ordinateur portable et non pas un chargeur de batterie d’une capacité inférieure. Une fois que le chargement a atteint 50 %, la vitesse de chargement revient à la vitesse normale. La durée de chargement peut varier de +/-10 % en raison de la tolérance aux pannes du système. Disponible sur une sélection de produits HP. Rendez-vous sur le site http://store.hp.com pour obtenir une liste complète des caractéristiques du produit.
[3] Pour certaines fonctionnalités, certains logiciels ou applications tierces pourront être nécessaires.
[4] Boîtiers de haut-parleurs de ces ordinateurs portables fabriqués à partir de matériaux plastiques issus de déchets récupérés dans l’environnement et recyclés. Le capot est fabriqué à partir d’aluminium recyclé, et les touches du clavier contiennent des plastiques recyclés post-consommation. Le pourcentage de matériaux contenus dans chaque composant varie selon le produit.
[5] Certaines éditions ou versions de Windows ne prennent pas en charge toutes les fonctionnalités. Pour profiter pleinement des fonctionnalités de Windows, les systèmes peuvent nécessiter une mise à niveau et/ou l’achat de matériel, pilotes et logiciels séparés, ou encore une mise à jour du BIOS. Windows est automatiquement mis à jour et activé. Internet haute vitesse et compte Microsoft requis. Des frais de FAI et des dépenses supplémentaires peuvent s’appliquer pour les mises à jour. Consultez le site http://www.windows.com.
[6] Pour plus d’informations complètes sur les configurations et les charges de travail, consultez le site www.Intel.com/PerformanceIndex. Les technologies Intel peuvent nécessiter des équipements et des logiciels activés ou l’activation de services. Aucun produit ou composant ne peut être totalement sécurisé. Les coûts et les résultats que vous constatez peuvent varier. © Intel Corporation. Intel, le logo Intel et les autres marques Intel sont des marques commerciales d’Intel Corporation ou de ses filiales. D’autres noms et marques peuvent être considérés comme appartenant à d’autres sociétés.
[7] La fonction anti-scintillement permet d’atténuer le scintillement de l’écran grâce à l’intégration de rétroéclairages LED à gradation CC.
[8] Un contenu Full High Definition (FHD) est nécessaire pour afficher des images FHD.
[9] Toutes les spécifications de performance sont les spécifications nominales fournies par les fabricants de composants HP ; les performances réelles peuvent être plus élevées ou plus faibles.
[10] Le pourcentage de déchets plastiques abandonnés dans l’environnement contenu dans chaque composant varie en fonction du produit.
[11] Le pourcentage de plastique recyclé post-consommation contenu dans les touches varie selon le produit.
[12] ENERGY STAR et le logo ENERGY STAR sont des marques déposées de l’Agence américaine de protection de l’environnement.
[13] Contient du métal recyclé.
[15] L’autonomie de la batterie varie selon divers facteurs, et notamment le modèle, la configuration, les applications chargées, les fonctionnalités, l’utilisation, la fonction sans fil et les réglages de gestion d’alimentation. La capacité maximale de la batterie diminue naturellement avec le temps et l’utilisation. Pour en savoir plus, consultez la page https://bapco.com/products/mobilemark-25/.
[16] Recharge votre batterie à 50 % en moins de 30 minutes lorsque le système est hors tension (à l’aide de la commande « arrêter »). Nous recommandons d’utiliser l’adaptateur HP fourni avec l’ordinateur portable et non pas un chargeur de batterie d’une capacité inférieure. Une fois que le chargement a atteint 50 %, la vitesse de chargement revient à la vitesse normale. La durée de chargement peut varier de +/-10 % en raison de la tolérance aux pannes du système. Disponible sur une sélection de produits HP. Rendez-vous sur le site http://store.hp.com pour obtenir une liste complète des caractéristiques du produit.
[17] Pour les disques durs, 1 Go = 1 milliard d’octets. 1 To = 1 000 milliards d’octets. La capacité formatée réelle est inférieure. Jusqu’à 35 Go du disque système sont réservés au logiciel de récupération du système.
Clauses de non-responsabilité relatives aux descriptions techniques
25 Go de stockage Dropbox gratuit pendant 12 mois à compter de la date d’enregistrement. Pour en savoir plus et connaître les conditions générales d'utilisation, notamment les politiques d'annulation, consultez le site de Dropbox à l'adresse https://www.dropbox.com/help/space/hp-promotion. Service Internet requis et non inclus.
Abonnement gratuit de 30 jours au service McAfee LiveSafe inclus. Accès Internet requis, mais non inclus. Abonnement requis après expiration.
L’autonomie de la batterie MobileMark 25 varie selon divers facteurs, et notamment le modèle, la configuration, les applications chargées, les fonctionnalités, l’utilisation, la fonction sans fil et les réglages de gestion d’alimentation. La capacité maximale de la batterie diminue naturellement avec le temps et l’utilisation. Pour en savoir plus, consultez la page https://bapco.com/products/mobilemark-25/.
Recharge jusqu’à 50 % de la batterie en seulement 30 minutes lorsque le système est hors tension (au moyen de la commande « Arrêter »). Nous recommandons d’utiliser l’adaptateur HP fourni avec l’ordinateur portable ; ne pas utiliser de chargeur de batterie de capacité inférieure. Une fois que le chargement a atteint 50 %, la vitesse de chargement revient à la vitesse normale. La durée de chargement peut varier de +/ — 10 % en raison de la tolérance aux pannes du système. Disponible sur certains produits HP seulement. Pour obtenir une liste complète des caractéristiques du produit, consulter http://store.hp.com.
La technologie multicœur est conçue pour améliorer les performances de certains logiciels. Les clients ou applications logicielles ne bénéficieront pas nécessairement tous de cette technologie. Les performances et la fréquence d'horloge varient selon la charge de travail des applications et les configurations matérielles et logicielles. Le système de numérotation, de désignation de marque et/ou de dénomination d'Intel ne correspond pas à des performances plus élevées.
Les performances de la technologie Intel® Turbo Boost varient selon le matériel, les logiciels et la configuration générale du système. Pour en savoir plus, consultez le site http://www.intel.com/technology/turboboost/.
Autonomie de la batterie testée par HP avec une lecture vidéo Full HD en continu, une résolution de 1080p (1920 x 1080), une luminosité de 150 nits, un niveau audio de 17 % comme image par défaut, un niveau audio de lecture vidéo de 100 %, lu à partir d’un stockage local en plein écran, avec un casque connecté, ou un haut-parleur (si aucun port jack audio), option sans fil activée mais non connectée. L’autonomie réelle de la batterie varie selon la configuration et la capacité maximale diminue naturellement avec le temps et l’utilisation.
Wi-Fi 6E est conçu pour prendre en charge des débits de l’ordre du gigabit lors du transfert de fichiers entre deux appareils connectés au même routeur. Nécessite un routeur sans fil, vendu séparément.
Le Wi-Fi 6E nécessite un routeur Wi-Fi 6E, vendu séparément, pour fonctionner dans la bande des 6 GHz. La disponibilité des points d’accès sans fil publics est limitée. Le Wi-Fi 6E est rétrocompatible avec les spécifications 802.11 antérieures. Il est disponible uniquement dans les pays où la fréquence 6 GHz est prise en charge.
Toutes les spécifications de performance sont les spécifications nominales fournies par les fabricants de composants HP ; les performances réelles peuvent être plus élevées ou plus faibles.
Pourcentage entre les zones d’affichage active et non active d’une part et la zone d’affichage active plus la bordure d’autre part. La mesure s’effectue avec le couvercle placé en position verticale sur le bureau.
Pour de meilleurs résultats avec HP Veille et Charge, utilisez un câble pour protocole de chargement USB standard ou un adaptateur de câble avec un appareil externe.
La capacité réelle en watts-heures (Wh) de la batterie variera selon la capacité de conception. La capacité de la batterie diminuera naturellement avec la durée de conservation, le temps, l’utilisation, l’environnement, la température, la configuration du système, les applications chargées, les fonctionnalités, les paramètres de gestion de l’alimentation et d’autres facteurs.
Doit être activé dans les 180 jours suivant l’activation de Windows.
Offre disponible dans le monde entier (à l’exception de la Chine et des pays sous embargo ou d’autres pays soumis à des restrictions en vertu de la loi ou de la réglementation en vigueur) pour les nouveaux abonnés et les abonnés actuels âgés de plus de 18 ans. Cliquez sur l’icône Adobe dans le menu de démarrage pour bénéficier d’un abonnement d’essai gratuit d’un mois pour certains logiciels Adobe. Le logiciel est lié à l’appareil et n’est pas transférable. Si vous souhaitez souscrire un abonnement avec renouvellement automatique, vous pouvez préciser votre mode de paiement lors de l’inscription. En ajoutant un mode de paiement, votre abonnement sera automatiquement renouvelé au tarif en vigueur à la date de renouvellement jusqu’à ce que vous l’annuliez. Si vous annulez avant la fin de l’essai gratuit d’un mois, cet abonnement ne vous sera pas facturé. Vous pouvez annuler votre abonnement à tout moment via votre page de compte Adobe ou en contactant l’assistance clientèle. Veuillez consulter les prix actuels pour les produits Adobe disponibles dans cette offre. Cette offre ne s’applique pas aux clients du secteur de l’éducation, aux fabricants d’équipement d’origine ou aux achats de licences en volume. Sous réserve de disponibilité dans le pays de résidence du bénéficiaire. Des conditions supplémentaires peuvent s’appliquer. L’OFFRE EST NULLE EN CAS D’INTERDICTION OU DE RESTRICTION LÉGALE.
D’après l’enregistrement U.S. EPEAT® selon la norme IEEE 1680.1-2018 EPEAT®. Le statut EPEAT® varie selon le pays. Pour plus d’informations, rendez-vous sur www.epeat.net.
Le poids et les dimensions du système peuvent varier en fonction des différences de configuration et de fabrication.
Le pourcentage de plastique océanique contenu dans chaque composant varie en fonction du produit.
Les touches du clavier contiennent du plastique recyclé post-consommation. Le pourcentage de matière recyclée contenue dans chaque composant varie en fonction du produit.
Xbox Game Pass vendu séparément. Carte bancaire requise. Hormis en cas d’annulation, le montant de l’adhésion standard en vigueur s’appliquera à la fin de la période promotionnelle. Les termes, les exclusions et les limitations de streaming sont applicables. Xbox Cloud Gaming (Beta) : appareils et régions spécifiques. À la fin de la période, l’adhésion active est obligatoire pour jouer aux jeux et accéder au mode multijoueur en ligne. Le catalogue de jeux varie en fonction de la période, de la région et de l’appareil. Contenu téléchargeable vendu séparément ; si un jeu ne fait plus partie du catalogue ou que la période d’adhésion arrive à sa fin, le jeu devra être acheté en parallèle pour accéder au contenu téléchargeable. Pour les membres Xbox Live Gold et/ou Game Pass sur console/PC, les jours d’adhésion restants seront convertis vers Ultimate via un taux de conversion. Les futurs codes à réclamer sont également soumis au taux de conversion. Toutes les conversions vers Ultimate sont définitives. Pour plus de détails et pour consulter la configuration système requise, voir le site www.xbox.com/gamepass. Offre valide sur tous les points de vente Xbox Game Pass à l’exception de la Russie. Digital Direct : Le contenu numérique sera directement envoyé sur ton appareil pendant l’installation ; aucun code requis.
Résultat basé sur un test de portée sans fil réalisé avec l’outil de référence Chariot. Nécessite un routeur sans fil vendu séparément et prenant en charge les canaux 160 MHz. Point d’accès sans fil et service Internet requis et vendus séparément. La disponibilité des points d’accès sans fil publics peut être limitée. La fonction Wi-Fi 6 (802.11ax) est rétrocompatible avec les spécifications précédentes de Wi-Fi 802.11. Les performances sont soumises à l’environnement, aux bâtiments, au terrain et à d’autres limitations. Vérifiez la disponibilité dans votre pays.
Des améliorations en termes de couverture et de débit avec la fonctionnalité Gain d’antenne dynamique ont été obtenues en s’appuyant sur un environnement extérieur en espace libre à l’aide de la formule de Friis. Le gain d’antenne dynamique est une fonctionnalité incluse dans le réseau LAN sans fil HP Extended Range. La fonctionnalité Gain d’antenne dynamique est disponible dans les pays européens couverts par l’homologation CE et Chine.
Le fonctionnement du Bluetooth® 5.3 nécessite la prise en charge de Microsoft OS/Chrome OS. Jusqu’à ce que la prise en charge de Microsoft OS/Chrome OS soit disponible, le Bluetooth® 5.3 fonctionnera comme le Bluetooth® 5.2 ou inférieur.