location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

OMEN by HP 16-wf1950nz Intel® Core™ i9 i9-14900HX Ordinateur portable 40,9 cm (16.1") Quad HD 32 Go DDR5-SDRAM 2 To SSD NVIDIA GeForce RTX 4080 Wi-Fi 7 (802.11be) Windows 11 Home Noir

Marque:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Famille de produit:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN by HP
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
16
HP segment:
HP segment
Maison
Nom du produit:
Le nom du produit est l’identification du produit pour la marque, souvent le nom du modèle, mais qui n’est pas complètement unique puisqu’il inclut des variantes du produit. Le nom de produit est un élément clé du titre produit chez Icecat dans la fiche produit.
16-wf1950nz
Code produit:
Identificateur unique de la marque pour un produit. Plusieurs Codes produits peuvent être mappés à une fiche produit mère si les spécificités sont identiques. Nous cartographions les codes erronés ou parfois des variantes logistiques.
A08Z4EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) et le Universal Product Code (UPC) sont plus connus sous le nom de code barres sur l'emballage d'un produit pour l'identifier de façon unique dans un magasin ou dans un processus logistique. Un produit peut avoir plusieurs codes barres en fonction des variations logistiques telles que l'emballage ou le pays.
0198122617081 show
Catégorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Qualité de la fiche produit: créée par Icecat
La qualité de la fiche produit peut être de différents niveaux:
données de base: Seules les informations de base du produit ont été importées (identifiants produit), la fiche produit n'a pas encore été décrite par un éditeur.
creé par HP: La fiche produit a été importée directement auprès du fabricant mais n'a pas encore été standardisée par un éditeur Icecat.
créée par Icecat: La fiche a été renseignée et standardisée par un éditeur Icecat.
Nombre de consultations du produit: 1065
Cette statistique est basée sur le téléchargement de cette fiche produit par 97136 sites e-commerce(sites marchands, sites de comparaisons, plateformes, distributeurs etc) depuis le L'Open Icecat contient les fiches produits des marques qui sponsorisent Icecat. Il y a, à ce jour, 94642 utilisateurs de l'Open Icecat (le catalogue gratuit)..
Info modifiées le: 06 Sep 2024 05:09:52
The date of the most recent change of the data-sheet in Icecat's system
Brochure / Fiche produit (2.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points OMEN by HP 16-wf1950nz Intel® Core™ i9 i9-14900HX Ordinateur portable 40,9 cm (16.1") Quad HD 32 Go DDR5-SDRAM 2 To SSD NVIDIA GeForce RTX 4080 Wi-Fi 7 (802.11be) Windows 11 Home Noir
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Processeur Intel® Core™ i9-14900HX (jusqu’à 5,8 GHz avec la technologie Intel® Turbo Boost, 36 Mo de mémoire cache L3, 24 cœurs, 32 threads)
  • - Windows 11 Famille
  • - Écran QHD de 40,9 cm (16,1 pouces)
  • - Carte graphique NVIDIA® GeForce RTX™ 4080 Ordinateur portable GPU (12 Go de mémoire GDDR6 dédiée)
  • - 32 GB memory; 2 TB SSD storage
Garantie: La garantie limitée de 2 ans (2/2/0) couvre les pièces et la main-d’œuvre pendant 2 ans. Pas de réparation sur site. Les conditions générales varient selon le pays. Certaines restrictions et exclusions s’appliquent.
Description courte OMEN by HP 16-wf1950nz Intel® Core™ i9 i9-14900HX Ordinateur portable 40,9 cm (16.1") Quad HD 32 Go DDR5-SDRAM 2 To SSD NVIDIA GeForce RTX 4080 Wi-Fi 7 (802.11be) Windows 11 Home Noir :
La description éditoriale courte de OMEN by HP 16-wf1950nz Intel® Core™ i9 i9-14900HX Ordinateur portable 40,9 cm (16.1") Quad HD 32 Go DDR5-SDRAM 2 To SSD NVIDIA GeForce RTX 4080 Wi-Fi 7 (802.11be) Windows 11 Home Noir

OMEN Gaming Laptop 16-wf1950nz, Windows 11 Édition familiale – HP recommande Windows 11 Professionnel pour les entreprises, 16.1", Intel® Core™ i9, 32Go RAM, 2To Disque SSD, NVIDIA® GeForce RTX™ 4080, QHD, Noir céleste
Plus>>>
OMEN by HP 16-wf1950nz Intel® Core™ i9 i9-14900HX Ordinateur portable 40,9 cm (16.1") Quad HD 32 Go DDR5-SDRAM 2 To SSD NVIDIA GeForce RTX 4080 Wi-Fi 7 (802.11be) Windows 11 Home Noir:
Le texte marketing officiel de OMEN by HP 16-wf1950nz Intel® Core™ i9 i9-14900HX Ordinateur portable 40,9 cm (16.1") Quad HD 32 Go DDR5-SDRAM 2 To SSD NVIDIA GeForce RTX 4080 Wi-Fi 7 (802.11be) Windows 11 Home Noir tel que fournis par le fabricant

Amusez-vous en toute liberté.
Le PC portable gamer OMEN de 16 pouces t’accompagne partout. Profite d’une puissance digne d’un ordinateur de bureau avec le processeur Intel® Core™ 14e génération[1] et une carte graphique NVIDIA® de pointe, tous deux gardés au frais grâce à sa technologie de refroidissement améliorée. L’écran haute résolution est tout aussi impressionnant, avec ses fréquences d’images fluides et ses fonctions antireflets.

Brève description sommaire OMEN by HP 16-wf1950nz Intel® Core™ i9 i9-14900HX Ordinateur portable 40,9 cm (16.1") Quad HD 32 Go DDR5-SDRAM 2 To SSD NVIDIA GeForce RTX 4080 Wi-Fi 7 (802.11be) Windows 11 Home Noir:
Cette description courte de la fiche technique du OMEN by HP 16-wf1950nz Intel® Core™ i9 i9-14900HX Ordinateur portable 40,9 cm (16.1") Quad HD 32 Go DDR5-SDRAM 2 To SSD NVIDIA GeForce RTX 4080 Wi-Fi 7 (802.11be) Windows 11 Home Noir est générée automatiquement en utilisant le titre du produit et les six premières caractéristiques clés

OMEN by HP 16-wf1950nz, Intel® Core™ i9, 40,9 cm (16.1"), 2560 x 1440 pixels, 32 Go, 2 To, Windows 11 Home

Description longue OMEN by HP 16-wf1950nz Intel® Core™ i9 i9-14900HX Ordinateur portable 40,9 cm (16.1") Quad HD 32 Go DDR5-SDRAM 2 To SSD NVIDIA GeForce RTX 4080 Wi-Fi 7 (802.11be) Windows 11 Home Noir:
C'est une description longue de OMEN by HP 16-wf1950nz Intel® Core™ i9 i9-14900HX Ordinateur portable 40,9 cm (16.1") Quad HD 32 Go DDR5-SDRAM 2 To SSD NVIDIA GeForce RTX 4080 Wi-Fi 7 (802.11be) Windows 11 Home Noir générée automatiquement, basée sur le titre du produit et les trois premières caractéristiques des cinq premiers groupes clés.

OMEN by HP 16-wf1950nz. Type de produit: Ordinateur portable, Elément de format: Clapet. Famille de processeur: Intel® Core™ i9, Modèle de processeur: i9-14900HX. Taille de l'écran: 40,9 cm (16.1"), Type HD: Quad HD, Résolution de l'écran: 2560 x 1440 pixels. Mémoire interne: 32 Go, Type de mémoire interne: DDR5-SDRAM. Capacité totale de stockage: 2 To, Supports de stockage: SSD. Modèle d'adaptateur graphique à bord: Intel® UHD Graphics, Modèle d'adaptateur graphique discrêt: NVIDIA GeForce RTX 4080. Système d'exploitation installé: Windows 11 Home. Couleur du produit: Noir

Des PC de bureau puissants où que vous soyez
Des PC de bureau puissants où que vous soyez

Le processeur, la carte graphique et la mémoire pour gérer les jeux les plus exigenats, où que vous soyez.

Excellence de refroidissement d’ordinateurs portables
Excellence de refroidissement d’ordinateurs portables

Peu importe la performance de ton ordinateur portable s’il fait le bruit d’un moteur à réaction ! Opte plutôt pour la conception thermique améliorée d’un OMEN.

Écran 16,1" lisse et souple
Écran 16,1" lisse et souple

Plonge dans son écran massif haute résolution de 16,1 pouces, doté de 3 bords et de fonctionnalités antireflets.

Développement durable en action
Développement durable en action

Certifié EPEAT® Gold[2] et ENERGY STAR®.

Jouez sans limite. Au-delà de la performance avec Intel Core et Intel Core Ultra.

Soyez tout ce que vous voulez être, dans le jeu comme en dehors, grâce à des performances optimisées et à de nouvelles fonctionnalités. Travaillez intelligemment et jouez intensément avec les processeurs Intel Core. [4]

Une rapidité extrême

Les GPU NVIDIA® GeForce RTX™ série 40 offrent une rapidité extrême. Basés sur l’architecture NVIDIA Ada Lovelace, ils constituent une avancée décisive en matière de performances et de capacités graphiques optimisées par l’IA. Plonge au cœur de mondes virtuels ultra-réalistes grâce au ray tracing et à une fréquence d’images extrêmement élevée. [5]

NVIDIA® G-SYNC™

En synchronisant les taux de rafraîchissement de votre processeur graphique et votre écran, la technologie NVIDIA® G-SYNC™ offre un jeu précis, fluide, non saccadé avec un retard d’affichage minimal.

Écran QHD IPS antireflet

Immergez-vous dans une résolution QHD captivante avec la technologie IPS. Équipé d’un traitement antireflet pour améliorer le visionnage, cet écran offre une expérience de divertissement exceptionnelle. [6]

Affichage Eyesafe® certifié

Prends soin de toi avec un écran conforme aux normes TÜV en matière de réduction de la lumière bleue et certifié Eyesafe® pour protéger tes yeux de cette dernière sans aucune distorsion des couleurs, qui réduit ta fatigue visuelle quand ta passes des heures devant ton écran.

Anti-scintillement

Grâce à la technologie de gradation CC, qui commande la luminosité en ajustant le courant continu plutôt qu’en actionnant le rétroéclairage, nous pouvons supprimer le scintillement de l’écran pour un affichage plus confortable. [7]

Rapport d’aspect 16:9

Le format 16:9 te permet de ne rien manquer de ton jeu.

100% sRVB

Présentez vos créations dans toutes leurs couleurs sur l’écran 100 % sRGB pour une précision et une netteté des couleurs optimales.

Plastique issu des océans

D’une conception soucieuse de l’environnement, notre ordinateur portable intègre des matériaux durables tels que le plastique océanique dans le boîtier du haut-parleur. [8]

Les touches du clavier contiennent du plastique recyclé post-consommation

Nous apportons une conception plus durable à nos claviers en utilisant des touches en plastique recyclé post-consommation. [9]

Profitez d’une expérience sans fil fluide avec une carte Wi-Fi 7 (2x2) et Bluetooth® 5.4.

Profitez d’une expérience sans fil fluide avec une carte Wi-Fi 7 (2x2) et Bluetooth® 5.4. [11]

FHD HP True Vision

Participez à des conversations vidéo d’une netteté éclatante avec la résolution Full HD, même par faible luminosité, chaque conversation deviendra une expérience unique qui vous permettra de communiquer dans de meilleures conditions. [12]

Port USB Type-A, vitesse de transfert de 5 Gbit/s

Connectez votre stockage externe grâce à ce port USB Type-A, offrant une vitesse de transfert de 5 Gbit/s.

HP Audio Boost

Faites passer votre expérience audio au niveau supérieur avec la technologie intelligente d'amplification qui vous offre un son dynamique, clair et puissant.

McAfee® LiveSafe™

Abonnement gratuit de 12 mois au service McAfee® LiveSafe™ inclus. Le service McAfee® LiveSafe™ enrichit votre vie numérique en protégeant vos données, votre identité et tous vos appareils pour vous permettre de vous connecter en toute confiance.

Une toute nouvelle perspective
Une toute nouvelle perspective

Depuis la nouvelle version du menu Démarrer jusqu’aux nouvelles façons de vous connecter à vos contacts, actualités, jeux et contenus préférés, Windows 11 est le lieu idéal pour penser, s’exprimer et créer de manière naturelle. [3]

Panneau antireflets
Panneau antireflets

Grâce à ce panneau antireflets, vous pouvez profiter du soleil tout en utilisant votre ordinateur. Utilisez votre ordinateur en extérieur grâce à l'écran antireflet.

HP Fast Charge
HP Fast Charge

Lorsque la batterie de votre ordinateur portable est faible, personne n’a le temps d’attendre des heures pour une recharge. Éteignez votre appareil et passez de 0 à 50 % de charge en environ 30 minutes. [10]

Design
Couleur nom
Aluminium noir céleste
Type de produit *
Ordinateur portable
Couleur du produit *
Noir
Elément de format *
Clapet
position de marché
Premium
Année de lancement
2024
Intel® vPro™ Platform Eligibility
No
Design Produit
Finition du capot et de la base brillante, cadre de clavier à finition anodisée
Nom de marque original
HP
Écran
Taille de l'écran *
40,9 cm (16.1")
Résolution de l'écran *
2560 x 1440 pixels
Écran tactile *
No
Type HD
Quad HD
Type de panneau
IPS
Ratio de format d'image
16:9
Écran antireflet
Yes
Technologie d'encadrement d'écran
Micro-Edge
Luminosité de l'écran
300 cd/m²
Diagonale verrerie (cm)
40,9 cm
Espace de couleur RGB
sRGB
Palette de couleurs
100%
Temps de réponse montée/descente
3 ms
Taux de d'actualisation maximal
240 Hz
Processeur
Fabricant de processeur *
Intel
Famille de processeur *
Intel® Core™ i9
Génération de processeurs
Intel Core i9-14xxx
Modèle de processeur *
i9-14900HX
Nombre de coeurs de processeurs
24
Processeur nombre de threads
32
Fréquence du processeur Turbo
5,8 GHz
Cœurs de performance
8
Cœurs efficaces
16
Fréquence Turbo maximale des Performance-cores
5,8 GHz
Fréquence Turbo maximale des Effcient-cores
4,1 GHz
Fréquence de base des cœurs performants
2,2 GHz
Fréquence de base des cœurs efficaces
1,6 GHz
Le cache du processeur
36 Mo
Type de cache de processeur
L3
Puissance de base du processeur
55 W
Puissance maximum du turbo
157 W
Mémoire
Mémoire interne *
32 Go
Type de mémoire interne
DDR5-SDRAM
Fréquence de la mémoire
5600 MHz
Element de la forme de mémoire
SO-DIMM
Disposition de la mémoire (fente x taille)
2 x 16 Go
Emplacements mémoire (disponibles)
2
Support de stockage
Capacité totale de stockage *
2 To
Supports de stockage *
SSD
Capacité SDD totale
2 To
Nombre de SSD installés
1
Capacité du Solid State Drive (SSD)
2 To
Type de mémoire SSID
TLC
Interface du Solid State Drive (SSD)
PCI Express
NVMe
Yes
Facteur de forme SSD
M.2
Type de lecteur optique *
No
Graphique
Fabricant de carte graphique discrète
NVIDIA
Modèle d'adaptateur graphique discrêt *
NVIDIA GeForce RTX 4080
Carte graphique distincte
12 Go
Type de carte graphique
GDDR6
À bord adaptateur graphique *
Yes
Fabricant de GPU intégré
Intel
Adaptateur graphique *
Yes
Famille d'adaptateur graphique intégré
Intel® UHD Graphics
Modèle d'adaptateur graphique à bord *
Intel® UHD Graphics
NVIDIA G-SYNC
Yes
Audio
Système audio
DTS:X Ultra
Haut-parleurs intégrés
Yes
Audio
Nombre de haut-parleurs intégrés
2
Microphone intégré
Yes
Nombre de microphones
2
Caméra
Caméra avant
Yes
Caméra avant de type HD
Full HD
Réseau
Norme Wi-Fi *
Wi-Fi 7 (802.11be)
Standards wifi
Wi-Fi 7 (802.11be)
Connexion au réseau mobile *
No
Type d'antenne
2x2
Modèle de contrôleur WLAN
Intel Wi-Fi 7 BE200
Fabricant du contrôleur WLAN
Intel
Ethernet/LAN
Yes
LAN Ethernet : taux de transfert des données
10, 100, 1000 Mbit/s
Bluetooth
Yes
Version du Bluetooth
5.4
Technologie de cablâge
10/100/1000Base-T(X)
Connectivité
Quantité de ports de type A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Nombre de port ethernet LAN (RJ-45)
1
Quantité de ports HDMI *
1
Version HDMI
2.1
Quantité de ports Thunderbolt 4
2
Intel® Thunderbolt 4
Yes
Combo casque / microphone Port
Yes
Type de port de chargement
USB Type-C
Mode alternatif de DisplayPort USB de type C
Yes
Capacité de puissance USB
Yes
Veille et charge USB
Yes
Ports veille et charge USB
3
représentation / réalisation
Carte mère chipset
Intel HM770
Capteur de température
Yes
Clavier
Dispositif de pointage
Pavé tactile
Pavé numérique *
No
Clavier backlight
Yes
Clavier complet
Yes
Logiciel
Logiciels pré-installés
Intel® Unison™, Version d'essai de 1 mois pour les nouveaux clients de Microsoft 365, 1 an d’abonnement McAfee Online Protection, Offre d’essai gratuite Adobe de 1 mois; Essai gratuit de 1 mois Xbox Game
Logiciel de test
25 Go d’espace Dropbox pendant 12 mois
Système d'exploitation installé *
Windows 11 Home
Caractéristiques spéciales
HP Audio Boost
Yes
Type de haut parleur HP
HP Dual Speakers
HP Imagepad
Yes
Caméra avant HP
HP TrueVision FHD
Outils de sécurité HP
Obturateur de confidentialité de la caméra; Prise en charge de Trusted Platform Module (Micrologiciel TPM)
Logiciel HP fourni
HP Support Assistant; HP Connection Optimizer; OMEN Gaming Hub; myHP
Segment HP
Maison
HP GTIN (EAN/UPC)
198122617081
Batterie
Technologie batterie
Lithium Polymère (LiPo)
Nombre de cellules de batterie
6
Capacité de la batterie *
83 Wh
Autonomie maximum de la batterie
4,75 h
Lecture vidéo en continue
6 h
Chargement rapide
Yes
Durée de charge rapide (50%)
30 min
Puissance
AC adaptateur puissance
280 W
Fréquence de l'adaptateur secteur
50 - 60 Hz
Tension d'entrée de l'adaptateur secteur
100 - 240 V
Sécurité
Puce TPM (Trusted Platform Module)
Yes
Protection par mot de passe
Yes
Protection avec mot de passe
BIOS, Bouton marche, Utilisateur
Sustainability
Technologies et matériaux durables
Boîtier(s) de haut-parleurs et cadre en plastique océanique; Mécanisme de clavier fabriqué à partir de déchets agricoles; Métal recyclé dans le cadre du clavier; Les touches du clavier et les ressorts ciseaux contiennent du plastique recyclé post-consommation
Poids et dimensions
Largeur
369 mm
Profondeur
259,4 mm
Hauteur
23,5 mm
Poids *
2,39 kg
Informations sur l'emballage
Largeur du colis
69 mm
Profondeur du colis
552 mm
Hauteur du colis
345 mm
Poids du paquet
4,28 kg
Contenu de l'emballage
Stylet
No
Pays Grossiste
Switzerland 1 distributor(s)
United Kingdom 1 distributor(s)
Avertissement OMEN by HP 16-wf1950nz Intel® Core™ i9 i9-14900HX Ordinateur portable 40,9 cm (16.1") Quad HD 32 Go DDR5-SDRAM 2 To SSD NVIDIA GeForce RTX 4080 Wi-Fi 7 (802.11be) Windows 11 Home Noir:
Avertissement

[1] La technologie multicœur est conçue pour améliorer les performances de certains logiciels. Les clients ou applications logicielles ne bénéficieront pas nécessairement tous de cette technologie. Les performances et la fréquence d’horloge varient selon la charge de travail applicative, ainsi que selon les configurations matérielles et logicielles. La numérotation d’Intel n’indique pas une mesure de performance supérieure.
[2] D’après l’enregistrement U.S. EPEAT® selon la norme IEEE 1680.1-2018 EPEAT®. Le statut EPEAT® varie selon le pays. Pour plus d’informations, rendez-vous sur www.epeat.net.
[3] Certaines éditions ou versions de Windows ne prennent pas en charge toutes les fonctionnalités. Pour profiter pleinement des fonctionnalités de Windows, les systèmes peuvent nécessiter une mise à niveau et/ou l’achat de matériel, pilotes et logiciels séparés, ou encore une mise à jour du BIOS. Windows est automatiquement mis à jour et activé. Connexion Internet haut débit et compte Microsoft requis. Des frais de FAI et des dépenses supplémentaires peuvent s’appliquer pour les mises à jour. Consultez le site http://www.windows.com
[4] Intel et Core sont des marques commerciales d’Intel Corporation aux États-Unis et dans d’autres pays.
[5] ©2024 NVIDIA Corporation. NVIDIA, le logo NVIDIA, GeForce et GeForce RTX sont des marques commerciales et/ou des marques déposées de NVIDIA Corporation aux États-Unis et dans d’autres pays. Tous les autres droits et marques commerciales sont la propriété de leurs détenteurs respectifs.
[6] Un contenu Quad High Definition (QHD) est nécessaire pour afficher des images QHD.
[7] La fonction anti-scintillement permet d’atténuer le scintillement de l’écran grâce à l’intégration de rétroéclairages LED à gradation CC.
[8] Le pourcentage de déchets plastiques abandonnés dans l’environnement contenu dans chaque composant varie en fonction du produit.
[9] Le pourcentage de plastique recyclé post-consommation contenu dans les touches varie selon le produit.
[10] Recharge la batterie à 50 % en moins de 30 minutes lorsque le système est hors tension (à l’aide de la commande « arrêter »). Nous recommandons d’utiliser l’adaptateur HP fourni avec l’ordinateur portable, ne pas utiliser un chargeur de batterie d’une capacité inférieure. Une fois que le chargement a atteint 50 %, la vitesse de chargement revient à la vitesse normale. La durée de chargement peut varier de +/-10 % en raison de la tolérance aux pannes du système. Disponible sur certains produits HP seulement. Rendez-vous sur le site http://store.hp.com pour obtenir une liste complète des caractéristiques du produit.
[11] Point d’accès sans fil et service Internet requis et vendus séparément. Disponibilité limitée des points d’accès sans fil publics. Le Wi-Fi 6 est rétrocompatible avec les spécifications précédentes de 802.11. La technologie Wi-Fi 7 est conçue pour prendre en charge des débits de l’ordre du gigabit lors du transfert de fichiers entre deux appareils connectés au même routeur. Nécessite un routeur sans fil vendu séparément et prenant en charge les canaux 80 MHz ou supérieur. Le Wi-Fi 7 (802.11ax) n’est pas pris en charge en Biélorussie où les paramètres Wi-Fi seront optimisés pour les exigences réglementaires locales (802.11ac).
[12] Pour certaines fonctionnalités, certains logiciels ou applications tierces pourront être nécessaires.
Clauses de non-responsabilité relatives aux descriptions techniques
25 Go de stockage Dropbox gratuit pendant 12 mois à compter de la date d’enregistrement. Pour en savoir plus et connaître les conditions générales d'utilisation, notamment les politiques d'annulation, consultez le site de Dropbox à l'adresse https://www.dropbox.com/help/space/hp-promotion. Service Internet requis et non inclus.
Accès Internet requis, mais non inclus. McAfee est préinstallé sur votre PC et un compte est requis pour l’activation. Le renouvellement de l’abonnement est nécessaire à l’issue de la période d’essai. La fonction VPN n’est pas disponible en Inde, en Chine, en Syrie ou en Corée du Nord. McAfee n’est pas compatible avec Windows 11 en mode S. Vous devrez effectuer une désactivation permanente du mode S. Cette désactivation est gratuite, mais vous ne pourrez pas réactiver le mode S par la suite.
L’autonomie de la batterie MobileMark 25 varie selon divers facteurs, et notamment le modèle, la configuration, les applications chargées, les fonctionnalités, l’utilisation, la fonction sans fil et les réglages de gestion d’alimentation. La capacité maximale de la batterie diminue naturellement avec le temps et l’utilisation. Pour en savoir plus, consultez la page https://bapco.com/products/mobilemark-25/.
Recharge jusqu’à 50 % de la batterie en seulement 30 minutes lorsque le système est hors tension (au moyen de la commande « Arrêter »). Nous recommandons d’utiliser l’adaptateur HP fourni avec l’ordinateur portable ; ne pas utiliser de chargeur de batterie de capacité inférieure. Une fois que le chargement a atteint 50 %, la vitesse de chargement revient à la vitesse normale. La durée de chargement peut varier de +/ — 10 % en raison de la tolérance aux pannes du système. Disponible sur certains produits HP seulement. Pour obtenir une liste complète des caractéristiques du produit, consulter http://store.hp.com.
La technologie multicœur est conçue pour améliorer les performances de certains logiciels. Les clients ou applications logicielles ne bénéficieront pas nécessairement tous de cette technologie. Les performances et la fréquence d'horloge varient selon la charge de travail des applications et les configurations matérielles et logicielles. Le système de numérotation, de désignation de marque et/ou de dénomination d'Intel ne correspond pas à des performances plus élevées.
Les performances de la technologie Intel® Turbo Boost varient selon le matériel, les logiciels et la configuration générale du système. Pour en savoir plus, consultez le site http://www.intel.com/technology/turboboost/.
Autonomie de la batterie testée par HP avec une lecture vidéo Full HD en continu, une résolution de 1080p (1920 x 1080), une luminosité de 150 nits, un niveau audio de 17 % comme image par défaut, un niveau audio de lecture vidéo de 100 %, lu à partir d’un stockage local en plein écran, avec un casque connecté, ou un haut-parleur (si aucun port jack audio), option sans fil activée mais non connectée. L’autonomie réelle de la batterie varie selon la configuration et la capacité maximale diminue naturellement avec le temps et l’utilisation.
Point d’accès sans fil et service Internet requis et vendus séparément. La disponibilité des points d’accès sans fil publics est limitée. La fonctionnalité Wi-Fi 7 (802.11BE) nécessite Windows 11 2024, un processeur Intel® Core™ ou Intel® Core™ Ultra, ainsi qu’un routeur Wi-Fi 7, vendu séparément. Le Wi-Fi 7 est rétrocompatible avec les spécifications précédentes de 802.11. Disponible dans les pays où le Wi-Fi 7 est pris en charge. La spécification 802.11BE est une spécification temporaire. Si la spécification définitive diffère de cette spécification temporaire, la capacité de l’appareil à communiquer avec d’autres appareils 802.11BE peut s’en trouver affectée.
Toutes les spécifications de performance sont les spécifications nominales fournies par les fabricants de composants HP ; les performances réelles peuvent être plus élevées ou plus faibles.
Pourcentage entre les zones d’affichage active et non active d’une part et la zone d’affichage active plus la bordure d’autre part. La mesure s’effectue avec le couvercle placé en position verticale sur le bureau.
Pour de meilleurs résultats avec HP Veille et Charge, utilisez un câble pour protocole de chargement USB standard ou un adaptateur de câble avec un appareil externe.
La mention Faible lumière bleue du TÜV correspond à la qualité de la spécification relative au test de conformité des écrans. Pour plus de détails, consultez la page https://www.certipedia.com/?locale=en#search.
La capacité réelle en watts-heures (Wh) de la batterie variera selon la capacité de conception. La capacité de la batterie diminuera naturellement avec la durée de conservation, le temps, l’utilisation, l’environnement, la température, la configuration du système, les applications chargées, les fonctionnalités, les paramètres de gestion de l’alimentation et d’autres facteurs.
Doit être activé dans les 180 jours suivant l’activation de Windows.
Offre disponible dans le monde entier (à l’exception de la Chine et des pays sous embargo ou d’autres pays soumis à des restrictions en vertu de la loi ou de la réglementation en vigueur) pour les nouveaux abonnés et les abonnés actuels âgés de plus de 18 ans. Cliquez sur l’icône Adobe dans le menu de démarrage pour bénéficier d’un abonnement d’essai gratuit d’un mois pour certains logiciels Adobe. Le logiciel est lié à l’appareil et n’est pas transférable. Si vous souhaitez souscrire un abonnement avec renouvellement automatique, vous pouvez préciser votre mode de paiement lors de l’inscription. En ajoutant un mode de paiement, votre abonnement sera automatiquement renouvelé au tarif en vigueur à la date de renouvellement jusqu’à ce que vous l’annuliez. Si vous annulez avant la fin de l’essai gratuit d’un mois, cet abonnement ne vous sera pas facturé. Vous pouvez annuler votre abonnement à tout moment via votre page de compte Adobe ou en contactant l’assistance clientèle. Veuillez consulter les prix actuels pour les produits Adobe disponibles dans cette offre. Cette offre ne s’applique pas aux clients du secteur de l’éducation, aux fabricants d’équipement d’origine ou aux achats de licences en volume. Sous réserve de disponibilité dans le pays de résidence du bénéficiaire. Des conditions supplémentaires peuvent s’appliquer. L’OFFRE EST NULLE EN CAS D’INTERDICTION OU DE RESTRICTION LÉGALE.
La mention Écran Eyesafe® pour faible lumière bleue correspond à la qualité de la spécification relative au test de conformité des écrans. Pour plus de détails, consultez la page https://eyesafe.com.
Le poids et les dimensions du système peuvent varier en fonction des différences de configuration et de fabrication.
Le pourcentage de plastique océanique contenu dans chaque composant varie en fonction du produit.
Capot des ordinateurs portables fabriqué à partir de matériaux en métal recyclé. Le pourcentage de métal recyclé varie selon le produit.
Les touches à ciseaux du clavier contiennent des contiennent des matières premières naturelles et renouvelables selon la méthode du bilan massique.; Les touches du clavier contiennent du plastique recyclé post-consommation. Le pourcentage de plastique recyclé contenu dans chaque composant varie selon le produit.
Pour des performances et une recharge de la batterie optimales lors des sessions de jeu et du rendu, utilise l’adaptateur d’alimentation fourni avec le PC. Tu peux utiliser la batterie externe ou l’adaptateur Type-C 100 W/20 V lors de l’exécution de tâches de chargement légères. Le chargement d’un appareil éteint est uniquement pris en charge sur les batteries externes ou les adaptateurs Type-C 20 V.
Xbox Game Pass vendu séparément. Carte bancaire requise. Hormis en cas d’annulation, le montant de l’adhésion standard en vigueur s’appliquera à la fin de la période promotionnelle. Les termes, les exclusions et les limitations de streaming sont applicables. Xbox Cloud Gaming (Beta) : appareils et régions spécifiques. À la fin de la période, l’adhésion active est obligatoire pour jouer aux jeux et accéder au mode multijoueur en ligne. Le catalogue de jeux varie en fonction de la période, de la région et de l’appareil. Contenu téléchargeable vendu séparément ; si un jeu ne fait plus partie du catalogue ou que la période d’adhésion arrive à sa fin, le jeu devra être acheté en parallèle pour accéder au contenu téléchargeable. Pour les membres Xbox Live Gold et/ou Game Pass sur console/PC, les jours d’adhésion restants seront convertis vers Ultimate via un taux de conversion. Les futurs codes à réclamer sont également soumis au taux de conversion. Toutes les conversions vers Ultimate sont définitives. Pour plus de détails et pour consulter la configuration système requise, voir le site www.xbox.com/gamepass. Offre valide sur tous les points de vente Xbox Game Pass à l’exception de la Russie. Digital Direct : Le contenu numérique sera directement envoyé sur ton appareil pendant l’installation ; aucun code requis.
La fonction anti-scintillement permet d’éviter tout scintillement de l’écran grâce à l’intégration de rétroéclairages ou émissions LED à gradation CC. La dalle OLED prend en charge la gradation CC à un niveau de luminosité supérieur à 100 nits.
Pour bénéficier des fonctionnalités du Bluetooth® 5.4, le système d’exploitation Microsoft/Chrome doit être compatible. Tant que le système d’exploitation Microsoft/Chrome n’est pas en mesure de le prendre en charge, le Bluetooth® 5.4 sera limité aux fonctionnalités du Bluetooth® 5.3 ou des versions antérieures.