location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Chromebook x360 14b-cd0001nl Intel® N N100 35,6 cm (14") Écran tactile HD 4 Go LPDDR5-SDRAM 128 Go eMMC Wi-Fi 6 (802.11ax) ChromeOS Argent

Marque:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Famille de produit:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Chromebook x360
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
14
HP segment:
HP segment
Maison
Nom du produit:
Le nom du produit est l’identification du produit pour la marque, souvent le nom du modèle, mais qui n’est pas complètement unique puisqu’il inclut des variantes du produit. Le nom de produit est un élément clé du titre produit chez Icecat dans la fiche produit.
14b-cd0001nl
Code produit:
Identificateur unique de la marque pour un produit. Plusieurs Codes produits peuvent être mappés à une fiche produit mère si les spécificités sont identiques. Nous cartographions les codes erronés ou parfois des variantes logistiques.
A03JLEA
GTIN (EAN/UPC):
European Article Number (EAN) et le Universal Product Code (UPC) sont plus connus sous le nom de code barres sur l'emballage d'un produit pour l'identifier de façon unique dans un magasin ou dans un processus logistique. Un produit peut avoir plusieurs codes barres en fonction des variations logistiques telles que l'emballage ou le pays.
0198122573639 show
Catégorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Qualité de la fiche produit: créée par Icecat
La qualité de la fiche produit peut être de différents niveaux:
données de base: Seules les informations de base du produit ont été importées (identifiants produit), la fiche produit n'a pas encore été décrite par un éditeur.
creé par HP: La fiche produit a été importée directement auprès du fabricant mais n'a pas encore été standardisée par un éditeur Icecat.
créée par Icecat: La fiche a été renseignée et standardisée par un éditeur Icecat.
Nombre de consultations du produit: 1279
Cette statistique est basée sur le téléchargement de cette fiche produit par 97136 sites e-commerce(sites marchands, sites de comparaisons, plateformes, distributeurs etc) depuis le L'Open Icecat contient les fiches produits des marques qui sponsorisent Icecat. Il y a, à ce jour, 94642 utilisateurs de l'Open Icecat (le catalogue gratuit)..
Info modifiées le: 04 Aug 2024 00:39:27
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Chromebook x360 14b-cd0001nl Intel® N N100 35,6 cm (14") Écran tactile HD 4 Go LPDDR5-SDRAM 128 Go eMMC Wi-Fi 6 (802.11ax) ChromeOS Argent
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Tous les jours Chromebook Convertible (pliable) Argent
  • - Intel® N N100
  • - Écran tactile 35,6 cm (14") HD 1366 x 768 pixels 16:9
  • - 4 Go LPDDR5-SDRAM 4800 MHz
  • - 128 Go eMMC
  • - Intel® UHD Graphics
  • - Wi-Fi 6 (802.11ax) Bluetooth 5.3
  • - Lithium Polymère (LiPo) 47 Wh 12 h 45 W
  • - ChromeOS
Plus>>>
Brève description sommaire HP Chromebook x360 14b-cd0001nl Intel® N N100 35,6 cm (14") Écran tactile HD 4 Go LPDDR5-SDRAM 128 Go eMMC Wi-Fi 6 (802.11ax) ChromeOS Argent:
Cette description courte de la fiche technique du HP Chromebook x360 14b-cd0001nl Intel® N N100 35,6 cm (14") Écran tactile HD 4 Go LPDDR5-SDRAM 128 Go eMMC Wi-Fi 6 (802.11ax) ChromeOS Argent est générée automatiquement en utilisant le titre du produit et les six premières caractéristiques clés

HP Chromebook x360 14b-cd0001nl, Intel® N, 35,6 cm (14"), 1366 x 768 pixels, 4 Go, 128 Go, ChromeOS

Description longue HP Chromebook x360 14b-cd0001nl Intel® N N100 35,6 cm (14") Écran tactile HD 4 Go LPDDR5-SDRAM 128 Go eMMC Wi-Fi 6 (802.11ax) ChromeOS Argent:
C'est une description longue de HP Chromebook x360 14b-cd0001nl Intel® N N100 35,6 cm (14") Écran tactile HD 4 Go LPDDR5-SDRAM 128 Go eMMC Wi-Fi 6 (802.11ax) ChromeOS Argent générée automatiquement, basée sur le titre du produit et les trois premières caractéristiques des cinq premiers groupes clés.

HP Chromebook x360 14b-cd0001nl. Type de produit: Chromebook, Elément de format: Convertible (pliable). Famille de processeur: Intel® N, Modèle de processeur: N100. Taille de l'écran: 35,6 cm (14"), Type HD: HD, Résolution de l'écran: 1366 x 768 pixels, Écran tactile. Mémoire interne: 4 Go, Type de mémoire interne: LPDDR5-SDRAM. Capacité totale de stockage: 128 Go, Supports de stockage: eMMC. Modèle d'adaptateur graphique à bord: Intel® UHD Graphics. Système d'exploitation installé: ChromeOS. Couleur du produit: Argent

Design
Type de produit *
Chromebook
Couleur du produit *
Argent
Elément de format *
Convertible (pliable)
position de marché
Tous les jours
Année de lancement
2024
Nom de marque original
HP
Écran
Taille de l'écran *
35,6 cm (14")
Résolution de l'écran *
1366 x 768 pixels
Écran tactile *
Yes
Type HD
HD
Ratio de format d'image
16:9
Technologie d'encadrement d'écran
Micro-Edge
Luminosité de l'écran
250 cd/m²
Diagonale verrerie (cm)
35,6 cm
Espace de couleur RGB
sRGB
Palette de couleurs
62,5%
Processeur
Fabricant de processeur *
Intel
Famille de processeur *
Intel® N
Modèle de processeur *
N100
Nombre de coeurs de processeurs
4
Processeur nombre de threads
4
Fréquence du processeur Turbo
3,4 GHz
Le cache du processeur
6 Mo
Type de cache de processeur
L3
Mémoire
Mémoire interne *
4 Go
Type de mémoire interne
LPDDR5-SDRAM
Fréquence de la mémoire
4800 MHz
Element de la forme de mémoire
Intégré
Mémoire interne maximale *
4 Go
Support de stockage
Capacité totale de stockage *
128 Go
Supports de stockage *
eMMC
Memoire flash
128 Go
Interface de lecteur Flash
Flash
Type de lecteur optique *
No
Graphique
Modèle d'adaptateur graphique discrêt *
Indisponible
À bord adaptateur graphique *
Yes
Fabricant de GPU intégré
Intel
Adaptateur graphique *
No
Famille d'adaptateur graphique intégré
Intel® UHD Graphics
Modèle d'adaptateur graphique à bord *
Intel® UHD Graphics
Audio
Haut-parleurs intégrés
Yes
Nombre de haut-parleurs intégrés
2
Microphone intégré
Yes
Nombre de microphones
2
Caméra
Caméra avant
Yes
Caméra avant de type HD
HD
Réseau
Norme Wi-Fi *
Wi-Fi 6 (802.11ax)
Standards wifi
Wi-Fi 6 (802.11ax)
Connexion au réseau mobile *
No
Type d'antenne
2x2
Réseau
Modèle de contrôleur WLAN
MediaTek MT7921
Fabricant du contrôleur WLAN
MediaTek
Bluetooth
Yes
Version du Bluetooth
5.3
Connectivité
Quantité de ports de type A USB 3.2 Gen 1 (3.1 Gen 1) *
1
Quantité de ports de type C USB 3.2 Gen 1 (3.1 Gen 1) *
2
Combo casque / microphone Port
Yes
Type de port de chargement
USB Type-C
Mode alternatif de DisplayPort USB de type C
Yes
Capacité de puissance USB
Yes
représentation / réalisation
Carte mère chipset
Intel SoC
Accéléromètre
Yes
Gyroscope
Yes
Clavier
Dispositif de pointage
Pavé tactile
Pavé numérique *
No
Clavier complet
Yes
Nom de la couleur du clavier
grigio chiaro
Logiciel
Système d'exploitation installé *
ChromeOS
Caractéristiques spéciales
Type de haut parleur HP
HP Dual Speakers
HP Imagepad
Yes
Caméra avant HP
HP TrueVision HD
Segment HP
Maison
Batterie
Technologie batterie
Lithium Polymère (LiPo)
Nombre de cellules de batterie
2
Capacité de la batterie *
47 Wh
Autonomie maximum de la batterie
12 h
Chargement rapide
Yes
Durée de charge rapide (50%)
45 min
Puissance
AC adaptateur puissance
45 W
Fréquence de l'adaptateur secteur
50 - 60 Hz
Tension d'entrée de l'adaptateur secteur
100 - 240 V
Sécurité
Protection par mot de passe
Yes
Protection avec mot de passe
BIOS, Bouton marche, Utilisateur
Sustainability
Conformité à la durabilité
Yes
Certificats de durabilité
ENERGY STAR, EPEAT Gold
Poids et dimensions
Largeur
323 mm
Profondeur
210,3 mm
Hauteur
20,4 mm
Poids *
1,37 kg
Informations sur l'emballage
Largeur du colis
69 mm
Profondeur du colis
483 mm
Hauteur du colis
305 mm
Poids du paquet
2,02 kg
Contenu de l'emballage
Stylet
No
Autres caractéristiques
Nombre de haut-parleurs
2
Pays Grossiste
United Kingdom 1 distributor(s)