location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

OMEN by HP 17-cb0025nl Intel® Core™ i7 i7-9750H Ordinateur portable 43,9 cm (17.3") Full HD 16 Go DDR4-SDRAM 1 To SSD NVIDIA® GeForce RTX™ 2070 Wi-Fi 5 (802.11ac) Windows 10 Home Noir

Marque:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Famille de produit:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN by HP
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
17
HP segment:
HP segment
Maison
Nom du produit:
Le nom du produit est l’identification du produit pour la marque, souvent le nom du modèle, mais qui n’est pas complètement unique puisqu’il inclut des variantes du produit. Le nom de produit est un élément clé du titre produit chez Icecat dans la fiche produit.
17-cb0025nl
Code produit:
Identificateur unique de la marque pour un produit. Plusieurs Codes produits peuvent être mappés à une fiche produit mère si les spécificités sont identiques. Nous cartographions les codes erronés ou parfois des variantes logistiques.
9ME36EA
GTIN (EAN/UPC):
European Article Number (EAN) et le Universal Product Code (UPC) sont plus connus sous le nom de code barres sur l'emballage d'un produit pour l'identifier de façon unique dans un magasin ou dans un processus logistique. Un produit peut avoir plusieurs codes barres en fonction des variations logistiques telles que l'emballage ou le pays.
0194721929044 show
Catégorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Qualité de la fiche produit: créée par Icecat
La qualité de la fiche produit peut être de différents niveaux:
données de base: Seules les informations de base du produit ont été importées (identifiants produit), la fiche produit n'a pas encore été décrite par un éditeur.
creé par HP: La fiche produit a été importée directement auprès du fabricant mais n'a pas encore été standardisée par un éditeur Icecat.
créée par Icecat: La fiche a été renseignée et standardisée par un éditeur Icecat.
Nombre de consultations du produit: 11443
Cette statistique est basée sur le téléchargement de cette fiche produit par 97136 sites e-commerce(sites marchands, sites de comparaisons, plateformes, distributeurs etc) depuis le L'Open Icecat contient les fiches produits des marques qui sponsorisent Icecat. Il y a, à ce jour, 94642 utilisateurs de l'Open Icecat (le catalogue gratuit)..
Info modifiées le: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2021
Product end of life date
Bullet Points OMEN by HP 17-cb0025nl Intel® Core™ i7 i7-9750H Ordinateur portable 43,9 cm (17.3") Full HD 16 Go DDR4-SDRAM 1 To SSD NVIDIA® GeForce RTX™ 2070 Wi-Fi 5 (802.11ac) Windows 10 Home Noir
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Jouer Ordinateur portable Clapet Noir
  • - Intel® Core™ i7 i7-9750H 2,6 GHz
  • - 43,9 cm (17.3") Full HD 1920 x 1080 pixels IPS Rétroéclairage à LED 16:9
  • - 16 Go DDR4-SDRAM 2666 MHz 2 x 8 Go
  • - 1 To SSD
  • - NVIDIA® GeForce RTX™ 2070 8 Go Intel® UHD Graphics 630
  • - Wi-Fi 5 (802.11ac) Ethernet/LAN 10,100,1000 Mbit/s Bluetooth 5.0
  • - Lithium Polymère (LiPo) 70 Wh 230 W
  • - Windows 10 Home 64-bit
Plus>>>
Brève description sommaire OMEN by HP 17-cb0025nl Intel® Core™ i7 i7-9750H Ordinateur portable 43,9 cm (17.3") Full HD 16 Go DDR4-SDRAM 1 To SSD NVIDIA® GeForce RTX™ 2070 Wi-Fi 5 (802.11ac) Windows 10 Home Noir:
Cette description courte de la fiche technique du OMEN by HP 17-cb0025nl Intel® Core™ i7 i7-9750H Ordinateur portable 43,9 cm (17.3") Full HD 16 Go DDR4-SDRAM 1 To SSD NVIDIA® GeForce RTX™ 2070 Wi-Fi 5 (802.11ac) Windows 10 Home Noir est générée automatiquement en utilisant le titre du produit et les six premières caractéristiques clés

OMEN by HP 17-cb0025nl, Intel® Core™ i7, 2,6 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 16 Go, 1 To

Description longue OMEN by HP 17-cb0025nl Intel® Core™ i7 i7-9750H Ordinateur portable 43,9 cm (17.3") Full HD 16 Go DDR4-SDRAM 1 To SSD NVIDIA® GeForce RTX™ 2070 Wi-Fi 5 (802.11ac) Windows 10 Home Noir:
C'est une description longue de OMEN by HP 17-cb0025nl Intel® Core™ i7 i7-9750H Ordinateur portable 43,9 cm (17.3") Full HD 16 Go DDR4-SDRAM 1 To SSD NVIDIA® GeForce RTX™ 2070 Wi-Fi 5 (802.11ac) Windows 10 Home Noir générée automatiquement, basée sur le titre du produit et les trois premières caractéristiques des cinq premiers groupes clés.

OMEN by HP 17-cb0025nl. Type de produit: Ordinateur portable, Elément de format: Clapet. Famille de processeur: Intel® Core™ i7, Modèle de processeur: i7-9750H, Fréquence du processeur: 2,6 GHz. Taille de l'écran: 43,9 cm (17.3"), Type HD: Full HD, Résolution de l'écran: 1920 x 1080 pixels. Mémoire interne: 16 Go, Type de mémoire interne: DDR4-SDRAM. Capacité totale de stockage: 1 To, Supports de stockage: SSD. Modèle d'adaptateur graphique à bord: Intel® UHD Graphics 630. Système d'exploitation installé: Windows 10 Home. Couleur du produit: Noir

Design
Type de produit *
Ordinateur portable
Couleur du produit *
Noir
Elément de format *
Clapet
position de marché
Jouer
Pays d'origine
Chine
Écran
Taille de l'écran *
43,9 cm (17.3")
Résolution de l'écran *
1920 x 1080 pixels
Écran tactile *
No
Type HD
Full HD
Type de panneau
IPS
Rétroéclairage à LED
Yes
Ratio de format d'image
16:9
Écran antireflet
Yes
Luminosité de l'écran
300 cd/m²
Diagonale verrerie (cm)
43,9 cm
Double-écran
No
Espace de couleur RGB
sRGB
Palette de couleurs
100%
Temps de réponse montée/descente
7 ms
Taux de d'actualisation maximal
144 Hz
Processeur
Fabricant de processeur *
Intel
Famille de processeur *
Intel® Core™ i7
Génération de processeurs
Intel® Core™ i7 de 9e génération
Modèle de processeur *
i7-9750H
Nombre de coeurs de processeurs
6
Processeur nombre de threads
12
Fréquence du processeur Turbo
4,5 GHz
Fréquence du processeur *
2,6 GHz
Bus informatique
8 GT/s
Le cache du processeur
12 Mo
Type de cache de processeur
L3
Socket de processeur (réceptable de processeur)
BGA 1440
Lithographie du processeur
14 nm
Modes de fonctionnement du processeur
64-bit
Nom de code du processeur
Coffee Lake
Enveloppe thermique (TDP, Thermal Design Power)
45 W
TDP configurable vers le bas
35 W
Tjunction
100 °C
Nombre maximum de voies PCI Express
16
Version des emplacements PCI Express
3.0
Configurations de PCI Express
1x16, 2x8, 1x8+2x4
Mémoire
Mémoire interne *
16 Go
Type de mémoire interne
DDR4-SDRAM
Fréquence de la mémoire
2666 MHz
Element de la forme de mémoire
SO-DIMM
Disposition de la mémoire (fente x taille)
2 x 8 Go
Emplacements mémoire
2x SO-DIMM
Emplacements mémoire (disponibles)
2
ECC
No
Support de stockage
Capacité totale de stockage *
1 To
Supports de stockage *
SSD
Capacité SDD totale
1 To
Nombre de SSD installés
1
Capacité du Solid State Drive (SSD)
1 To
Interface du Solid State Drive (SSD)
PCI Express, NVMe
NVMe
Yes
Facteur de forme SSD
M.2
Type de lecteur optique *
No
Lecteur de cartes mémoires intégré
Yes
Cartes mémoire compatibles
SD
Graphique
Fabricant de carte graphique discrète
NVIDIA
Modèle d'adaptateur graphique discrêt *
NVIDIA® GeForce RTX™ 2070
Carte graphique distincte
8 Go
Type de carte graphique
GDDR6
À bord adaptateur graphique *
Yes
Adaptateur graphique *
Yes
Famille d'adaptateur graphique intégré
Intel® UHD Graphics
Modèle d'adaptateur graphique à bord *
Intel® UHD Graphics 630
Fréquence de base de carte graphique intégrée
350 MHz
Fréquence dynamique (max) de carte graphique intégrée
1150 MHz
Mémoire maximum de carte graphique intégrée
64 Go
Version DirectX de carte graphique intégrée
12.0
Version OpenGL de carte graphique intégrée
4.5
ID de la carte graphique intégrée
0x3E9B
Nombre de cartes graphiques discrètes installées
1
Audio
Système audio
Bang & Olufsen
Nombre de haut-parleurs intégrés
2
Microphone intégré
Yes
Caméra
Caméra avant
Yes
Caméra avant de type HD
HD
Réseau
Wifi
Yes
Norme Wi-Fi *
Wi-Fi 5 (802.11ac)
Standards wifi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Type d'antenne
2x2
Modèle de contrôleur WLAN
Intel Dual Band Wireless-AC 9560
Fabricant du contrôleur WLAN
Intel
Réseau
Ethernet/LAN
Yes
LAN Ethernet : taux de transfert des données
10, 100, 1000 Mbit/s
Bluetooth
Yes
Version du Bluetooth
5.0
Connectivité
Quantité de ports de type A USB 3.2 Gen 1 (3.1 Gen 1) *
3
Nombre de port ethernet LAN (RJ-45)
1
Quantité de ports HDMI *
1
Quantité de Mini DisplayPorts
1
Quantité de ports Thunderbolt 3
1
Entrée jack microphone
Yes
Combo casque / microphone Port
Yes
Veille et charge USB
Yes
représentation / réalisation
Carte mère chipset
Intel® HM370
Accéléromètre
Yes
Clavier
Dispositif de pointage
Pavé tactile
Pavé numérique *
Yes
Clavier backlight
Yes
Île-style clavier
Yes
Clavier complet
Yes
Logiciel
Architecture du système d'exploitation
64-bit
Mise à niveau gratuite vers Windows 11
Yes
Logiciels pré-installés
Netflix
Logiciel de test
McAfee LiveSafe, Microsoft Office 365
Système d'exploitation installé *
Windows 10 Home
Logiciels fournis
Dropbox
Caractéristiques spéciales du processeur
Technologie My WiFi d'Intel® (Intel® MWT)
Yes
Technologie Intel® Identity Protection (Intel® IPT)
Yes
Technologie Intel® Hyper Threading (Intel® HT Technology)
Yes
Technologie Intel® Turbo Boost
2.0
Technologie SpeedStep évoluée d'Intel
Yes
Intel Clear Video Technology HD
Yes
Intel® Clear Video Technology
Yes
Intel® InTru™ Technologie 3D
Yes
Technologie Intel® Quick Sync Video
Yes
Accès mémoire Intel® Flex
Yes
Nouvelles instructions Intel® AES (Intel® AES-NI)
Yes
Technologie Trusted Execution d'Intel®
No
Intel® VT-x avec Extended Page Tables (EPT)
Yes
Clé de sécurité Intel®
Yes
Intel® TSX-NI
No
Programme Intel® Stable Image Platform Program (SIPP)
No
Intel® Garde SE
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel® 64
Yes
Bit de verrouillage
Yes
États Idle
Yes
Technologies de surveillance thermique
Yes
Taille de l'emballage du processeur
42 x 28 mm
Set d'instructions pris en charge
SSE4.1, SSE4.2, AVX 2.0
Configuration CPU (max)
1
Les options intégrées disponibles
No
Technologie Intel® Virtualization Technology pour les E/S dirigées (VT-d)
Yes
Technologie de vitalisation d'Intel® (VT-x)
Yes
ID ARK du processeur
191045
Caractéristiques spéciales
Centre de commande HP OMEN
Yes
HP JumpStart
Yes
HP 3D DriveGuard
Yes
HP Audio Boost
Yes
Type de haut parleur HP
HP Dual Speakers
Commutateur audio HP Audio Switch
Yes
HP Support Assistant
Yes
Caméra avant HP
HP Wide Vision HD
Segment HP
Maison
Batterie
Technologie batterie
Lithium Polymère (LiPo)
Nombre de cellules de batterie
4
Capacité de la batterie *
70 Wh
Chargement rapide
Yes
Durée de charge rapide (50%)
45 min
Poids de la batterie
222 g
Puissance
AC adaptateur puissance
230 W
Sustainability
Certificats de durabilité
EPEAT Silver, ENERGY STAR
Poids et dimensions
Largeur
405 mm
Profondeur
295 mm
Hauteur
27 mm
Poids *
3,21 kg
Informations sur l'emballage
Largeur du colis
69 mm
Profondeur du colis
345 mm
Hauteur du colis
598 mm
Poids du paquet
4,7 kg
Autres caractéristiques
Adaptateur secteur fourni
Yes
Source Résumé Testseek Taux moyen
Commentaires
Updated:
2019-12-15 11:14:52
Fr a recueilli 29 avis d’experts pour OMEN by HP 17-cb0025nl Intel® Core™ i7 i7-9750H Ordinateur portable 43,9 cm (17.3") Full HD 16 Go DDR4-SDRAM 1 To SSD NVIDIA® GeForce RTX™ 2070 Wi-Fi 5 (802.11ac) Windows 10 Home Noir et la note moyenne est de 89 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
89%
Source Commentaires sur l'avis Score
notebookcheck.biz
Updated:
2019-12-15 11:14:52
Le facteur coût. Malgré son prix élevé, la configuration actuelle haut de gamme du HP Omen 17 reste bien moins chère que les autres portables RTX 2080. Découvrez dans ce rapport de test si le HP Omen 17 parvient à se maintenir au niveau de la concurrence...
Good ample storage space, very good 144Hz panel, decent sound, a lot of ports, elegant design, GSync...
Bad CPU could make better use of its turbo, relatively short battery life, uncomfortable maintenance, loud system noise...
88%