location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Spectre x360 16-f2734nz Intel® Core™ i7 i7-13700H Hybride (2-en-1) 40,6 cm (16") Écran tactile 3K+ 16 Go DDR4-SDRAM 1 To SSD Wi-Fi 6E (802.11ax) Windows 11 Home Noir

Marque:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Famille de produit:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Spectre x360
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
16
HP segment:
HP segment
Maison
Nom du produit:
Le nom du produit est l’identification du produit pour la marque, souvent le nom du modèle, mais qui n’est pas complètement unique puisqu’il inclut des variantes du produit. Le nom de produit est un élément clé du titre produit chez Icecat dans la fiche produit.
16-f2734nz
Code produit:
Identificateur unique de la marque pour un produit. Plusieurs Codes produits peuvent être mappés à une fiche produit mère si les spécificités sont identiques. Nous cartographions les codes erronés ou parfois des variantes logistiques.
95R36EA
GTIN (EAN/UPC):
European Article Number (EAN) et le Universal Product Code (UPC) sont plus connus sous le nom de code barres sur l'emballage d'un produit pour l'identifier de façon unique dans un magasin ou dans un processus logistique. Un produit peut avoir plusieurs codes barres en fonction des variations logistiques telles que l'emballage ou le pays.
0197961001723 show
Catégorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Qualité de la fiche produit: créée par Icecat
La qualité de la fiche produit peut être de différents niveaux:
données de base: Seules les informations de base du produit ont été importées (identifiants produit), la fiche produit n'a pas encore été décrite par un éditeur.
creé par HP: La fiche produit a été importée directement auprès du fabricant mais n'a pas encore été standardisée par un éditeur Icecat.
créée par Icecat: La fiche a été renseignée et standardisée par un éditeur Icecat.
Nombre de consultations du produit: 1075
Cette statistique est basée sur le téléchargement de cette fiche produit par 97136 sites e-commerce(sites marchands, sites de comparaisons, plateformes, distributeurs etc) depuis le L'Open Icecat contient les fiches produits des marques qui sponsorisent Icecat. Il y a, à ce jour, 94642 utilisateurs de l'Open Icecat (le catalogue gratuit)..
Info modifiées le: 06 Aug 2024 07:09:32
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Jun 2024
Product end of life date
Bullet Points HP Spectre x360 16-f2734nz Intel® Core™ i7 i7-13700H Hybride (2-en-1) 40,6 cm (16") Écran tactile 3K+ 16 Go DDR4-SDRAM 1 To SSD Wi-Fi 6E (802.11ax) Windows 11 Home Noir
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Processeur Intel® Core™ i7-13700H (jusqu’à 5.0 GHz avec la technologie Intel® Turbo Boost, 24 Mo de mémoire cache L3, 14 cœurs, 20 threads)
  • - Windows 11 Famille
  • - Écran tactile 3K+ 40,6 cm de diagonale (16 pouces)
  • - Carte graphique Intel® Iris® Xᵉ
  • - 16 GB memory; 1 TB SSD storage
Garantie: La garantie limitée de 2 ans (2/2/0) couvre les pièces et la main-d’œuvre pendant 2 ans. Pas de réparation sur site. Les conditions générales varient selon le pays. Certaines restrictions et exclusions s’appliquent.
Description courte HP Spectre x360 16-f2734nz Intel® Core™ i7 i7-13700H Hybride (2-en-1) 40,6 cm (16") Écran tactile 3K+ 16 Go DDR4-SDRAM 1 To SSD Wi-Fi 6E (802.11ax) Windows 11 Home Noir :
La description éditoriale courte de HP Spectre x360 16-f2734nz Intel® Core™ i7 i7-13700H Hybride (2-en-1) 40,6 cm (16") Écran tactile 3K+ 16 Go DDR4-SDRAM 1 To SSD Wi-Fi 6E (802.11ax) Windows 11 Home Noir

Spectre x360 2-in-1 Laptop 16-f2734nz, Windows 11 Famille, 16", écran tactile, Intel® Core™ i7, 16Go RAM, 1To Disque SSD, 3K+, Noir nuit
Plus>>>
HP Spectre x360 16-f2734nz Intel® Core™ i7 i7-13700H Hybride (2-en-1) 40,6 cm (16") Écran tactile 3K+ 16 Go DDR4-SDRAM 1 To SSD Wi-Fi 6E (802.11ax) Windows 11 Home Noir:
Le texte marketing officiel de HP Spectre x360 16-f2734nz Intel® Core™ i7 i7-13700H Hybride (2-en-1) 40,6 cm (16") Écran tactile 3K+ 16 Go DDR4-SDRAM 1 To SSD Wi-Fi 6E (802.11ax) Windows 11 Home Noir tel que fournis par le fabricant

Conçu pour impressionner avec une connexion sans compromis
L’ordinateur portable HP Spectre x360 est alimenté par un processeur Intel®[2] qui s’adapte à vous pour une approche multitâche supérieure. Avec un écran plus grand, vous pouvez afficher davantage de contenu avec moins de défilement. Soyez à votre avantage grâce à un appareil photo 5MP intelligent[3] qui vous garde cadré et bien éclairé. De plus, protégez votre bien-être avec des rappels de temps d’écran et de distance.

Brève description sommaire HP Spectre x360 16-f2734nz Intel® Core™ i7 i7-13700H Hybride (2-en-1) 40,6 cm (16") Écran tactile 3K+ 16 Go DDR4-SDRAM 1 To SSD Wi-Fi 6E (802.11ax) Windows 11 Home Noir:
Cette description courte de la fiche technique du HP Spectre x360 16-f2734nz Intel® Core™ i7 i7-13700H Hybride (2-en-1) 40,6 cm (16") Écran tactile 3K+ 16 Go DDR4-SDRAM 1 To SSD Wi-Fi 6E (802.11ax) Windows 11 Home Noir est générée automatiquement en utilisant le titre du produit et les six premières caractéristiques clés

HP Spectre x360 16-f2734nz, Intel® Core™ i7, 40,6 cm (16"), 3072 x 1920 pixels, 16 Go, 1 To, Windows 11 Home

Description longue HP Spectre x360 16-f2734nz Intel® Core™ i7 i7-13700H Hybride (2-en-1) 40,6 cm (16") Écran tactile 3K+ 16 Go DDR4-SDRAM 1 To SSD Wi-Fi 6E (802.11ax) Windows 11 Home Noir:
C'est une description longue de HP Spectre x360 16-f2734nz Intel® Core™ i7 i7-13700H Hybride (2-en-1) 40,6 cm (16") Écran tactile 3K+ 16 Go DDR4-SDRAM 1 To SSD Wi-Fi 6E (802.11ax) Windows 11 Home Noir générée automatiquement, basée sur le titre du produit et les trois premières caractéristiques des cinq premiers groupes clés.

HP Spectre x360 16-f2734nz. Type de produit: Hybride (2-en-1), Elément de format: Convertible (pliable). Famille de processeur: Intel® Core™ i7, Modèle de processeur: i7-13700H. Taille de l'écran: 40,6 cm (16"), Type HD: 3K+, Résolution de l'écran: 3072 x 1920 pixels, Écran tactile. Mémoire interne: 16 Go, Type de mémoire interne: DDR4-SDRAM. Capacité totale de stockage: 1 To, Supports de stockage: SSD. Modèle d'adaptateur graphique à bord: Intel Iris Xe Graphics. Système d'exploitation installé: Windows 11 Home. Couleur du produit: Noir

Appareil photo 5MP avec cadre automatique et filtre d'apparence
Appareil photo 5MP avec cadre automatique et filtre d'apparence

Profitez au maximum de vos appels vidéo avec une caméra intelligente 5MP[3] avec réglage du contre-jour et cadrage automatique.

Rappels d’écran pour aider à protéger votre bien-être
Rappels d’écran pour aider à protéger votre bien-être

Avec les rappels de temps d’écran[4] et de distance, vous savez quand il est temps de faire une pause ou si vous êtes trop proche.

Contribuer à protéger notre avenir partagé
Contribuer à protéger notre avenir partagé

Quand c’est écoresponsable, c’est bien mieux. Ce PC est donc fabriqué à partir plastiques issus de déchets récupérés dans l’environnement[5] et d’aluminium recyclé[6].

Allez au-delà des performances pour permettre à votre PC d’en faire encore plus à la fois

Bien plus qu’un score de performance. Les processeurs Intel® Core™ de 13e génération font progresser le réalisme et renforcent l’efficacité en mode multitâche. [2]

Carte graphique Intel® Iris® Xᵉ

Performances impressionnantes pour la création, le jeu et le divertissement. Un nouveau niveau de performances graphiques et des visuels nets et époustouflants, le tout avec la commodité d’un ordinateur portable fin et léger. [8]

Écran tactile 3K+ IPS

La résolution 3 072 x 1 920 procure des détails incroyables et des couleurs ultra réalistes. De plus, la technologie tactile vous permet de commander votre ordinateur directement depuis l’écran. [9]

Affichage Eyesafe® certifié

Prends soin de toi avec un écran conforme aux normes TÜV en matière de réduction de la lumière bleue et certifié Eyesafe® pour protéger tes yeux de cette dernière sans aucune distorsion des couleurs, qui réduit ta fatigue visuelle quand ta passes des heures devant ton écran.

Précision des couleurs Delta E<2

Admirez des instants plus lumineux avec l'extrême précision des couleurs. Le Delta E <2 améliore la précision des couleurs pour vous offrir des images les plus fidèles, les plus réalistes sans aucune distorsion pour répondre à tous vos besoins créatifs.

Couleur adaptative

Du confort pour vos yeux : la technologie Adaptive Color ajuste automatiquement la couleur d’affichage et la luminosité selon votre environnement, pour une visualisation encore plus confortable. Pour réduire la fatigue oculaire, l’écran ajuste la couleur pour une lumière plus froide pendant la journée et plus chaude au coucher du soleil.

Une expérience exceptionnelle, où que vous soyez

La plate-forme Intel® Evo™ réunit la parfaite combinaison : performance, réactivité, autonomie de batterie et visuels époustouflants, le tout dans une nouvelle catégorie d’ordinateurs portables. Ces concepts sont attestés par Intel pour une expérience exceptionnelle sur ordinateur portable, où que vous soyez. [11]

Taux de rafraîchissement variable

Optimisez les performances pour vos projets créatifs sans sacrifier l’autonomie de votre batterie. Avec la technologie VRR, votre PC est capable d’ajuster automatiquement le taux de rafraîchissement en fonction de la fréquence d’images du contenu visionné.

Design durable

Parce que les détails font toute la différence, la conception de ce produit comprend des matériaux durables comme du plastique océanique et du plastique recyclé post-consommation. [10]

Profitez pleinement des fonctionnalités de votre 365

Microsoft 365 renforce votre créativité, votre organisation et votre sécurité. Abonnement d’un an pour les nouveaux clients de Microsoft 365. [12]

HP Fast Charge

Lorsque la batterie de votre ordinateur portable est faible, vous ne souhaitez pas attendre des heures avant qu’elle soit rechargée. Éteignez votre appareil et passez de 0 à 50 % de charge en 45 minutes environ. [13]

Stockage sur disque SSD PCIe

Démarrez votre ordinateur en quelques secondes avec jusqu’à 1 To de stockage ultra-rapide SSD PCIe.

HP Audio Boost

Faites passer votre expérience audio au niveau supérieur avec la technologie intelligente d'amplification qui vous offre un son dynamique, clair et puissant.

DDR4 RAM

Conçue pour s’exécuter de manière plus efficace et plus fiable à des vitesses élevées, la mémoire DDR4 est l’avenir de la mémoire RAM. Avec sa bande passante plus élevée, elle améliore les performances aussi bien pour le multitâche que pour les jeux vidéo.

Clavier tout-en-un

Contrôlez votre confidentialité, votre sécurité et votre multimédia en appuyant sur un bouton. Avec tous vos raccourcis clavier dans une seule zone, naviguez en toute fluidité sans aucune distraction.

Homologué EPEAT® Gold

Les produits enregistrés EPEAT® Gold sont les produits les mieux notés qui répondent à tous les critères requis par EPEAT. EPEAT est le label écologique de référence au niveau mondial pour les produits électroniques.

Une toute nouvelle perspective
Une toute nouvelle perspective

Depuis la nouvelle version du menu Démarrer jusqu’aux nouvelles façons de vous connecter à vos contacts, actualités, jeux et contenus préférés, Windows 11 est le lieu idéal pour penser, s’exprimer et créer de manière naturelle. [7]

Carte sans fil Wi-Fi 6E (2x2) et Bluetooth® 5.3
Carte sans fil Wi-Fi 6E (2x2) et Bluetooth® 5.3

Grâce à la carte sans fil Wi-Fi 6E et Bluetooth® 5.3, bénéficiez d’une plus grande vitesse, de performances améliorées, d’une capacité accrue et de latences plus faibles que les itérations précédentes. [14]

Design
Couleur nom
Aluminium noir obscur, accents en laiton pâle
Type de produit *
Hybride (2-en-1)
Couleur du produit *
Noir
Elément de format *
Convertible (pliable)
position de marché
Premium
Design Produit
Finition anodisée et sablée
Nom de marque original
HP
Écran
Taille de l'écran *
40,6 cm (16")
Résolution de l'écran *
3072 x 1920 pixels
Écran tactile *
Yes
Type HD
3K+
Type de panneau
IPS
Ratio de format d'image
16:10
Surface d'affichage
Mat
Écran antireflet
Yes
Type de verre de l'écran
Vitre bord à bord
Technologie d'encadrement d'écran
Micro-Edge
Luminosité de l'écran
400 cd/m²
Diagonale verrerie (cm)
40,6 cm
Espace de couleur RGB
sRGB
Palette de couleurs
100%
Processeur
Fabricant de processeur *
Intel
Famille de processeur *
Intel® Core™ i7
Génération de processeurs
13e génération de processeurs Intel® Core™ i7
Modèle de processeur *
i7-13700H
Nombre de coeurs de processeurs
14
Processeur nombre de threads
20
Fréquence du processeur Turbo
5 GHz
Le cache du processeur
24 Mo
Type de cache de processeur
L3
Mémoire
Mémoire interne *
16 Go
Type de mémoire interne
DDR4-SDRAM
Fréquence de la mémoire
3200 MHz
Element de la forme de mémoire
Intégré
Support de stockage
Capacité totale de stockage *
1 To
Supports de stockage *
SSD
Capacité SDD totale
1 To
Nombre de SSD installés
1
Capacité du Solid State Drive (SSD)
1 To
Type de mémoire SSID
TLC
Interface du Solid State Drive (SSD)
PCI Express
NVMe
Yes
Facteur de forme SSD
M.2
Type de lecteur optique *
No
Lecteur de cartes mémoires intégré
Yes
Cartes mémoire compatibles
MicroSD (TransFlash)
Graphique
Modèle d'adaptateur graphique discrêt *
Indisponible
À bord adaptateur graphique *
Yes
Fabricant de GPU intégré
Intel
Adaptateur graphique *
No
Famille d'adaptateur graphique intégré
Intel Iris Xe Graphics
Modèle d'adaptateur graphique à bord *
Intel Iris Xe Graphics
Audio
Système audio
B&O PLAY
Haut-parleurs intégrés
Yes
Nombre de haut-parleurs intégrés
4
Fabricant de haut-parleurs
Bang & Olufsen
Microphone intégré
Yes
Caméra
Caméra avant
Yes
Résolution de la caméra avant (numerique)
5 MP
Caméra infrarouge (IR)
Yes
Caméra pour la vie privée
Yes
Type de confidentialité
Panneau vertical privé
Réseau
Norme Wi-Fi *
Wi-Fi 6E (802.11ax)
Standards wifi
Wi-Fi 6E (802.11ax)
Connexion au réseau mobile *
No
Type d'antenne
2x2
Modèle de contrôleur WLAN
Intel Wi-Fi 6E AX211
Fabricant du contrôleur WLAN
Intel
Réseau
Bluetooth
Yes
Version du Bluetooth
5.3
Connectivité
Quantité de ports de type A USB 3.2 Gen 2 (3.1 Gen 2)
1
Quantité de ports HDMI *
1
Version HDMI
2.1
Quantité de ports Thunderbolt 4
2
Intel® Thunderbolt 4
Yes
Combo casque / microphone Port
Yes
Type de port de chargement
USB Type-C
Mode alternatif de DisplayPort USB de type C
Yes
Capacité de puissance USB
Yes
Veille et charge USB
Yes
Ports veille et charge USB
3
représentation / réalisation
Carte mère chipset
Intel SoC
Boussole électronique
Yes
Accéléromètre
Yes
Gyroscope
Yes
Capteur de température
Yes
Clavier
Dispositif de pointage
Pavé tactile
Pavé numérique *
No
Clavier backlight
Yes
Clavier complet
Yes
Nom de la couleur du clavier
noir nuit
Logiciel
Logiciels pré-installés
Duet® pour HP (30 jours d’essai gratuit); ExpressVPN (30 jours d’essai gratuit); LastPass Premium (30 jours d’essai gratuit); Intel® Unison™, Version d'essai de 1 mois pour les nouveaux clients de Microsoft 365, 1 an d’abonnement McAfee Online Protection, Offre d’essai gratuite Adobe de 1 mois
Logiciel de test
25 Go d’espace Dropbox pendant 12 mois
Système d'exploitation installé *
Windows 11 Home
Caractéristiques spéciales
HP Audio Boost
Yes
Type de haut parleur HP
Hauts-parleurs HP Quad
HP Imagepad
Yes
Caméra avant HP
HP TrueVision 5MP
Outils de sécurité HP
Clavier tout-en-un ; Prise en charge du Trusted Platform Module (TPM)
Logiciel HP fourni
HP Support Assistant; HP Connection Optimizer; HP Command Center; MyHP; OMEN Gaming Hub; HP Display Control; HP Enhanced Lighting
Segment HP
Maison
HP GTIN (EAN/UPC)
197961001723
Batterie
Technologie batterie
Lithium Polymère (LiPo)
Nombre de cellules de batterie
6
Capacité de la batterie *
83 Wh
Autonomie maximum de la batterie
15 h
Lecture vidéo en continue
17,75 h
Chargement rapide
Yes
Durée de charge rapide (50%)
45 min
Puissance
AC adaptateur puissance
90 W
Fréquence de l'adaptateur secteur
50 - 60 Hz
Tension d'entrée de l'adaptateur secteur
100 - 240 V
Sécurité
Lecteur d'empreintes digitales
Yes
Puce TPM (Trusted Platform Module)
Yes
Version de la puce TPM (Trusted Platform Module)
2.0
Protection par mot de passe
Yes
Protection avec mot de passe
BIOS, Bouton marche, Utilisateur
Sustainability
Conformité à la durabilité
Yes
Certificats de durabilité
ENERGY STAR, EPEAT Gold
Poids et dimensions
Largeur
358 mm
Profondeur
245,3 mm
Hauteur
19,9 mm
Poids *
2,15 kg
Informations sur l'emballage
Largeur du colis
136 mm
Profondeur du colis
431 mm
Hauteur du colis
330 mm
Poids du paquet
4,38 kg
Contenu de l'emballage
Sac Inclus
Yes
Stylet
No
Autres caractéristiques
Nombre de haut-parleurs
4
Capteur chromatique
Yes
Avertissement HP Spectre x360 16-f2734nz Intel® Core™ i7 i7-13700H Hybride (2-en-1) 40,6 cm (16") Écran tactile 3K+ 16 Go DDR4-SDRAM 1 To SSD Wi-Fi 6E (802.11ax) Windows 11 Home Noir:
Avertissement

[1] L’autonomie de la batterie Windows MobileMark 18 varie selon divers facteurs, et notamment le modèle, la configuration, les applications chargées, les fonctionnalités, l’utilisation, la fonction sans fil et les réglages de gestion d’alimentation. La capacité maximale de la batterie diminue naturellement avec le temps et l’utilisation. Rendez-vous sur https://bapco.com/products/mobilemark-2018/ pour plus d’informations.
[2] La technologie multi-cœur est conçue pour améliorer les performances de certains logiciels. Les applications logicielles et les clients ne bénéficient pas nécessairement tous de cette technologie. Les performances et la fréquence d'horloge varient en fonction de la charge de travail applicative et de vos configurations matérielles et logicielles. Le système de numérotation des processeurs Intel ne reflète pas des performances supérieures.
[3] Pour certaines fonctionnalités, certains logiciels ou applications tiers pourront être nécessaires. Service Internet requis et non inclus.
[4] Le rappel d'heure de l'écran comprend : Rappel de distance de l'écran, atténuation automatique de l'écran, couleur adaptative, panneaux certifiés EyeSafe (100 %).
[5] Les boîtiers de haut-parleur de ces ordinateurs portables sont fabriqués avec des plastiques issus de déchets récupérés dans l’environnement et leurs touches du clavier contiennent du plastique recyclé post-consommation. Le pourcentage de matériaux recyclés contenus dans chaque composant varie en fonction du produit. L’emballage externe et les cales en fibre sont fabriqués à 100 % en matériaux certifiés durables et recyclables.
[6] Ordinateurs portables dont le capot est fabriqué avec de l’aluminium recyclé. Le pourcentage d’aluminium recyclé varie selon le produit.
[7] Certaines éditions ou versions de Windows ne prennent pas en charge toutes les fonctionnalités. Pour profiter pleinement des fonctionnalités de Windows, les systèmes peuvent nécessiter une mise à niveau et/ou l’achat de matériel, pilotes et logiciels séparés, ou encore une mise à jour du BIOS. Windows est automatiquement mis à jour et activé. Internet à haut débit et compte Microsoft requis. Des frais de FAI et des dépenses supplémentaires peuvent s’appliquer pour les mises à jour. Consultez le site http://www.windows.com.
[8] Intel et Iris sont des marques commerciales d’Intel Corporation ou de ses filiales aux États-Unis et/ou dans d’autres pays. Intel, le logo Intel et Iris sont des marques commerciales d’Intel Corporation ou de ses filiales aux États-Unis et/ou dans d’autres pays.
[9] Toutes les spécifications de performance correspondent aux spécifications standard indiquées par les fabricants de composants HP; les performances réelles peuvent être supérieures ou inférieures.
[10] Les pourcentages de plastiques issus de déchets récupérés dans l’environnement et de plastiques recyclés post-consommation peuvent varier en fonction des produits. Le pourcentage de contenu en plastique recyclé s’appuie sur la définition établie par la norme IEEE 1680.1-2018.
[11] Intel et Core sont des marques commerciales d’Intel Corporation aux États-Unis et dans d’autres pays.
[12] Intel et Core sont des marques commerciales d’Intel Corporation aux États-Unis et dans d’autres pays.
[13] Recharge votre batterie à 50 % en moins de 45 minutes lorsque le système est hors tension (à l’aide de la commande « arrêter »). Nous recommandons d’utiliser l’adaptateur HP fourni avec l’ordinateur portable, n’utilisez pas un chargeur de batterie d’une capacité inférieure. Une fois que le chargement a atteint 50 %, la vitesse de chargement revient à la vitesse normale. La durée de chargement peut varier de +/- 10 % en raison de la tolérance aux pannes du système. Disponible sur certains produits HP seulement. Rendez-vous sur le site http://store.hp.com pour obtenir une liste complète des caractéristiques du produit.
[14] Le Wi-Fi 6E nécessite un routeur Wi-Fi 6E, vendu séparément, pour fonctionner dans la bande 6 GHz. La disponibilité des points d’accès sans fil publics est limitée. Le Wi-Fi 6E est rétrocompatible avec les spécifications précédentes de 802.11. Disponible dans les pays où le Wi-Fi 6E est pris en charge. Le Wi-Fi 6E est conçu pour prendre en charge des débits de l’ordre du gigabit lors du transfert de fichiers entre deux appareils connectés au même routeur. Routeur sans fil requis, vendu séparément. Pour bénéficier des fonctionnalités du Bluetooth® 5.3, le système d’exploitation Microsoft/Chrome doit être compatible. Tant que le système d’exploitation Microsoft/Chrome n’est pas en mesure de le prendre en charge, le Bluetooth® 5.3 sera limité aux fonctionnalités du Bluetooth® 5.2 ou des versions antérieures.
Clauses de non-responsabilité relatives aux descriptions techniques
25 Go de stockage Dropbox gratuit pendant 12 mois à compter de la date d’enregistrement. Pour en savoir plus et connaître les conditions générales d'utilisation, notamment les politiques d'annulation, consultez le site de Dropbox à l'adresse https://www.dropbox.com/help/space/hp-promotion. Service Internet requis et non inclus.
Accès Internet requis, mais non inclus. McAfee est préinstallé sur votre PC et un compte est requis pour l’activation. Le renouvellement de l’abonnement est nécessaire à l’issue de la période d’essai. La fonction VPN n’est pas disponible en Inde, en Chine, en Syrie ou en Corée du Nord. McAfee n’est pas compatible avec Windows 11 en mode S. Vous devrez effectuer une désactivation permanente du mode S. Cette désactivation est gratuite, mais vous ne pourrez pas réactiver le mode S par la suite.
L’autonomie de la batterie Windows MobileMark 18 varie selon divers facteurs, et notamment le modèle, la configuration, les applications chargées, les fonctionnalités, l’utilisation, la fonction sans fil et les réglages de gestion d’alimentation. La capacité maximale de la batterie diminue naturellement avec le temps et l’utilisation. Consultez le site https://bapco.com/products/mobilemark-2018-v1-5/ pour plus d’informations.
Recharge votre batterie jusqu’à 50 % en 45 minutes lorsque le système est hors tension (avec la commande « Arrêter »). Nous recommandons d’utiliser l’adaptateur HP fourni avec l’ordinateur portable, n’utilisez pas un chargeur de batterie d’une capacité inférieure. Une fois que le chargement a atteint 50 %, la vitesse de chargement revient à la vitesse normale. La durée de chargement peut varier de +/-10 % en raison de la tolérance aux pannes du système. Disponible sur certains produits HP seulement. Rendez-vous sur le site http://store.hp.com pour obtenir une liste complète des caractéristiques du produit.
La technologie multicœur est conçue pour améliorer les performances de certains logiciels. Les clients ou applications logicielles ne bénéficieront pas nécessairement tous de cette technologie. Les performances et la fréquence d'horloge varient selon la charge de travail des applications et les configurations matérielles et logicielles. Le système de numérotation, de désignation de marque et/ou de dénomination d'Intel ne correspond pas à des performances plus élevées.
Les performances de la technologie Intel® Turbo Boost varient selon le matériel, les logiciels et la configuration générale du système. Pour en savoir plus, consultez le site http://www.intel.com/technology/turboboost/.
Autonomie de la batterie testée par HP avec une lecture vidéo FHD en continu, une résolution de 1080p (1920x1080), une luminosité de150 nits, un niveau audio de 17 %, un niveau audio de lecture vidéo de 100 % avec lecture à partir d’un stockage local en plein écran, casque connecté et option sans fil activée mais pas connectée. L’autonomie réelle de la batterie varie selon la configuration et la capacité maximale diminue naturellement avec le temps et l’utilisation.
Wi-Fi 6E est conçu pour prendre en charge des débits de l’ordre du gigabit lors du transfert de fichiers entre deux appareils connectés au même routeur. Nécessite un routeur sans fil, vendu séparément.
Le Wi-Fi 6E nécessite un routeur Wi-Fi 6E, vendu séparément, pour fonctionner dans la bande des 6 GHz. La disponibilité des points d’accès sans fil publics est limitée. Le Wi-Fi 6E est rétrocompatible avec les spécifications 802.11 antérieures. Il est disponible uniquement dans les pays où la fréquence 6 GHz est prise en charge.
Toutes les spécifications de performance sont les spécifications nominales fournies par les fabricants de composants HP ; les performances réelles peuvent être plus élevées ou plus faibles.
Pourcentage entre les zones d’affichage active et non active d’une part et la zone d’affichage active plus la bordure d’autre part. La mesure s’effectue avec le couvercle placé en position verticale sur le bureau.
Pour de meilleurs résultats avec HP Veille et Charge, utilisez un câble pour protocole de chargement USB standard ou un adaptateur de câble avec un appareil externe.
La mention Faible lumière bleue du TÜV correspond à la qualité de la spécification relative au test de conformité des écrans. Pour plus de détails, consultez la page https://www.certipedia.com/?locale=en#search.
Retour à LastPass Basic après 30 jours.
La capacité réelle en watts-heures (Wh) de la batterie variera selon la capacité de conception. La capacité de la batterie diminuera naturellement avec la durée de conservation, le temps, l’utilisation, l’environnement, la température, la configuration du système, les applications chargées, les fonctionnalités, les paramètres de gestion de l’alimentation et d’autres facteurs.
Doit être activé dans les 180 jours suivant l’activation de Windows.
Offre disponible dans le monde entier (à l’exception de la Chine et des pays sous embargo ou d’autres pays soumis à des restrictions en vertu de la loi ou de la réglementation en vigueur) pour les nouveaux abonnés et les abonnés actuels âgés de plus de 18 ans. Cliquez sur l’icône Adobe dans le menu de démarrage pour bénéficier d’un abonnement d’essai gratuit d’un mois pour certains logiciels Adobe. Le logiciel est lié à l’appareil et n’est pas transférable. Si vous souhaitez souscrire un abonnement avec renouvellement automatique, vous pouvez préciser votre mode de paiement lors de l’inscription. En ajoutant un mode de paiement, votre abonnement sera automatiquement renouvelé au tarif en vigueur à la date de renouvellement jusqu’à ce que vous l’annuliez. Si vous annulez avant la fin de l’essai gratuit d’un mois, cet abonnement ne vous sera pas facturé. Vous pouvez annuler votre abonnement à tout moment via votre page de compte Adobe ou en contactant l’assistance clientèle. Veuillez consulter les prix actuels pour les produits Adobe disponibles dans cette offre. Cette offre ne s’applique pas aux clients du secteur de l’éducation, aux fabricants d’équipement d’origine ou aux achats de licences en volume. Sous réserve de disponibilité dans le pays de résidence du bénéficiaire. Des conditions supplémentaires peuvent s’appliquer. L’OFFRE EST NULLE EN CAS D’INTERDICTION OU DE RESTRICTION LÉGALE.
D’après l’enregistrement U.S. EPEAT® selon la norme IEEE 1680.1-2018 EPEAT®. Le statut EPEAT® varie selon le pays. Pour plus d’informations, rendez-vous sur www.epeat.net.
La mention Écran Eyesafe® pour faible lumière bleue correspond à la qualité de la spécification relative au test de conformité des écrans. Pour plus de détails, consultez la page https://eyesafe.com.
Ce PC est livré avec Duet for HP préinstallé. Pour l’utiliser sur des appareils secondaires; téléchargez l’application depuis iOS ou Google Play Store et connectez les appareils à votre PC. L’utilisation d’un stylet ou de la saisie tactile depuis un appareil secondaire nécessite de passer à la version professionnelle de Duet, qu’il est possible d’acheter depuis l’application Duet for HP.
Le poids et les dimensions du système peuvent varier en fonction des différences de configuration et de fabrication.
Le pourcentage de plastique océanique contenu dans chaque composant varie en fonction du produit.
Capot des ordinateurs portables fabriqué à partir de matériaux en métal recyclé. Le pourcentage de métal recyclé varie selon le produit.
Les touches à ciseaux du clavier contiennent des contiennent des matières premières naturelles et renouvelables selon la méthode du bilan massique; Les touches du clavier contiennent du plastique recyclé post-consommation. Le pourcentage de matière recyclée contenue dans chaque composant varie en fonction du produit.
La fonction anti-scintillement permet d’éviter tout scintillement de l’écran grâce à l’intégration de rétroéclairages ou émissions LED à gradation CC. La dalle OLED prend en charge la gradation CC à un niveau de luminosité supérieur à 100 nits.
Le fonctionnement du Bluetooth® 5.3 nécessite la prise en charge de Microsoft OS/Chrome OS. Jusqu’à ce que la prise en charge de Microsoft OS/Chrome OS soit disponible, le Bluetooth® 5.3 fonctionnera comme le Bluetooth® 5.2 ou inférieur.