location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion x360 15-er1534nz Intel® Core™ i5 i5-1235U Hybride (2-en-1) 39,6 cm (15.6") Écran tactile Full HD 16 Go DDR4-SDRAM 512 Go SSD Wi-Fi 5 (802.11ac) Windows 11 Home Argent

Marque:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Famille de produit:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion x360
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
15
HP segment:
HP segment
Maison
Nom du produit:
Le nom du produit est l’identification du produit pour la marque, souvent le nom du modèle, mais qui n’est pas complètement unique puisqu’il inclut des variantes du produit. Le nom de produit est un élément clé du titre produit chez Icecat dans la fiche produit.
15-er1534nz
Code produit:
Identificateur unique de la marque pour un produit. Plusieurs Codes produits peuvent être mappés à une fiche produit mère si les spécificités sont identiques. Nous cartographions les codes erronés ou parfois des variantes logistiques.
95R34EA
GTIN (EAN/UPC):
European Article Number (EAN) et le Universal Product Code (UPC) sont plus connus sous le nom de code barres sur l'emballage d'un produit pour l'identifier de façon unique dans un magasin ou dans un processus logistique. Un produit peut avoir plusieurs codes barres en fonction des variations logistiques telles que l'emballage ou le pays.
0197961001686 show
Catégorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Qualité de la fiche produit: créée par Icecat
La qualité de la fiche produit peut être de différents niveaux:
données de base: Seules les informations de base du produit ont été importées (identifiants produit), la fiche produit n'a pas encore été décrite par un éditeur.
creé par HP: La fiche produit a été importée directement auprès du fabricant mais n'a pas encore été standardisée par un éditeur Icecat.
créée par Icecat: La fiche a été renseignée et standardisée par un éditeur Icecat.
Nombre de consultations du produit: 889
Cette statistique est basée sur le téléchargement de cette fiche produit par 97136 sites e-commerce(sites marchands, sites de comparaisons, plateformes, distributeurs etc) depuis le L'Open Icecat contient les fiches produits des marques qui sponsorisent Icecat. Il y a, à ce jour, 94642 utilisateurs de l'Open Icecat (le catalogue gratuit)..
Info modifiées le: 07 Aug 2024 10:37:55
The date of the most recent change of the data-sheet in Icecat's system
Brochure / Fiche produit (2.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Pavilion x360 15-er1534nz Intel® Core™ i5 i5-1235U Hybride (2-en-1) 39,6 cm (15.6") Écran tactile Full HD 16 Go DDR4-SDRAM 512 Go SSD Wi-Fi 5 (802.11ac) Windows 11 Home Argent
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Processeur Intel® Core™ i5-1235U (jusqu’à 4,4 GHz avec la technologie Intel® Turbo Boost, mémoire cache L3 12 Mo, 10 cœurs, 12 threads)
  • - Windows 11 Famille
  • - Écran tactile Full HD d'une diagonale de 39,6 cm (15,6 pouces)
  • - Carte graphique Intel® Iris® Xᵉ
  • - 16 GB memory; 512 GB SSD storage
Garantie: La garantie limitée de 2 ans (2/2/0) couvre les pièces et la main-d’œuvre pendant 2 ans. Pas de réparation sur site. Les conditions générales varient selon le pays. Certaines restrictions et exclusions s’appliquent.
Description courte HP Pavilion x360 15-er1534nz Intel® Core™ i5 i5-1235U Hybride (2-en-1) 39,6 cm (15.6") Écran tactile Full HD 16 Go DDR4-SDRAM 512 Go SSD Wi-Fi 5 (802.11ac) Windows 11 Home Argent :
La description éditoriale courte de HP Pavilion x360 15-er1534nz Intel® Core™ i5 i5-1235U Hybride (2-en-1) 39,6 cm (15.6") Écran tactile Full HD 16 Go DDR4-SDRAM 512 Go SSD Wi-Fi 5 (802.11ac) Windows 11 Home Argent

Pavilion x360 Convertible 15-er1534nz, Windows 11 Famille, 15.6", écran tactile, Intel® Core™ i5, 16Go RAM, 512Go Disque SSD, FHD, Argent naturel
Plus>>>
HP Pavilion x360 15-er1534nz Intel® Core™ i5 i5-1235U Hybride (2-en-1) 39,6 cm (15.6") Écran tactile Full HD 16 Go DDR4-SDRAM 512 Go SSD Wi-Fi 5 (802.11ac) Windows 11 Home Argent:
Le texte marketing officiel de HP Pavilion x360 15-er1534nz Intel® Core™ i5 i5-1235U Hybride (2-en-1) 39,6 cm (15.6") Écran tactile Full HD 16 Go DDR4-SDRAM 512 Go SSD Wi-Fi 5 (802.11ac) Windows 11 Home Argent tel que fournis par le fabricant

Un ordinateur compact 2-en-1 conçu pour le streaming et pour en faire plus
Ultra polyvalent et compact, l’ordinateur portable HP Pavilion x360 15,6 pouces 2-en-1 s’adapte à tous vos besoins pour vous permettre d’être productif sous n’importe quel angle. Regardez vos séries préférées aussi longtemps que vous le souhaitez grâce à une longue autonomie de la batterie et au chargeur rapide HP[1]. Profitez d’une expérience audio riche et immersive grâce aux deux haut-parleurs équipés d’un système audio by B&O. Conçu dans le respect de l’environnement, cet ordinateur est fabriqué à partir de plastiques durables, recyclés post-consommation et issus des océans[2].

Brève description sommaire HP Pavilion x360 15-er1534nz Intel® Core™ i5 i5-1235U Hybride (2-en-1) 39,6 cm (15.6") Écran tactile Full HD 16 Go DDR4-SDRAM 512 Go SSD Wi-Fi 5 (802.11ac) Windows 11 Home Argent:
Cette description courte de la fiche technique du HP Pavilion x360 15-er1534nz Intel® Core™ i5 i5-1235U Hybride (2-en-1) 39,6 cm (15.6") Écran tactile Full HD 16 Go DDR4-SDRAM 512 Go SSD Wi-Fi 5 (802.11ac) Windows 11 Home Argent est générée automatiquement en utilisant le titre du produit et les six premières caractéristiques clés

HP Pavilion x360 15-er1534nz, Intel® Core™ i5, 39,6 cm (15.6"), 1920 x 1080 pixels, 16 Go, 512 Go, Windows 11 Home

Description longue HP Pavilion x360 15-er1534nz Intel® Core™ i5 i5-1235U Hybride (2-en-1) 39,6 cm (15.6") Écran tactile Full HD 16 Go DDR4-SDRAM 512 Go SSD Wi-Fi 5 (802.11ac) Windows 11 Home Argent:
C'est une description longue de HP Pavilion x360 15-er1534nz Intel® Core™ i5 i5-1235U Hybride (2-en-1) 39,6 cm (15.6") Écran tactile Full HD 16 Go DDR4-SDRAM 512 Go SSD Wi-Fi 5 (802.11ac) Windows 11 Home Argent générée automatiquement, basée sur le titre du produit et les trois premières caractéristiques des cinq premiers groupes clés.

HP Pavilion x360 15-er1534nz. Type de produit: Hybride (2-en-1), Elément de format: Convertible (pliable). Famille de processeur: Intel® Core™ i5, Modèle de processeur: i5-1235U. Taille de l'écran: 39,6 cm (15.6"), Type HD: Full HD, Résolution de l'écran: 1920 x 1080 pixels, Écran tactile. Mémoire interne: 16 Go, Type de mémoire interne: DDR4-SDRAM. Capacité totale de stockage: 512 Go, Supports de stockage: SSD. Modèle d'adaptateur graphique à bord: Intel Iris Xe Graphics. Système d'exploitation installé: Windows 11 Home. Couleur du produit: Argent

Une polyvalence maximale dans un design compact
Une polyvalence maximale dans un design compact

Restez productif en mode ordinateur portable, diffusez en mode renversé ou en mode tente et restez connecté partout avec le mode tablette.

Une expérience cinématographique sous tous les angles
Une expérience cinématographique sous tous les angles

Parcourez des contenus en streaming sous n’importe quel angle grâce à un écran à bords ultrafins et deux haut-parleurs HP avec audio par B&O.

Restez connecté avec une batterie longue durée
Restez connecté avec une batterie longue durée

Restez connecté lors de vos déplacements grâce à un processeur Intel®[4], une technologie Wi-Fi rapide[3] et une longue autonomie de la batterie avec le chargeur rapide HP[1].

Un processeur dynamique qui s'adapte à vous pour des performances multitâches accrues

Les processeurs Intel® Core™ de 12ème génération distribuent les performances là où vous en avez le plus besoin, vous permettant de gagner du temps et de faire ce que vous voulez vraiment. [6]

Carte graphique Intel® Iris® Xᵉ

Performances impressionnantes pour la création, le jeu et le divertissement. Un nouveau niveau de performances graphiques et des visuels nets et époustouflants, le tout avec la commodité d’un ordinateur portable fin et léger. [7]

Anti-scintillement

Grâce à la technologie de gradation CC, qui commande la luminosité en ajustant le courant continu plutôt qu’en actionnant le rétroéclairage, nous pouvons supprimer le scintillement de l’écran pour un affichage plus confortable. [8]

Ecran tactile IPS FHD

Bénéficiez toujours de la meilleure qualité pour votre contenu avec un grand angle de vision de 178° et une image dynamique. De plus, la technologie tactile vous permet de commander votre ordinateur directement depuis votre l’écran. [9]

Plastique issu des océans

D’une conception soucieuse de l’environnement, notre ordinateur portable intègre des matériaux durables tels que le plastique océanique dans le boîtier du haut-parleur. [10]

McAfee® LiveSafe™

Protégez votre système d’exploitation grâce à un abonnement gratuit de 30 jours à McAfee® LiveSafe™. [12]

L’autonomie qui vous libère

Attaquez votre journée sans vous soucier de recharger. Avec un maximum de 8 heures d’autonomie de batterie, vous pouvez travailler plus longtemps, regarder plus de contenu et passer plus de temps l’esprit totalement libre. [14]

Chargeur rapide HP

Lorsque la batterie de votre ordinateur portable est faible, personne n’a le temps d’attendre des heures pour une recharge. Éteignez votre appareil et passez de 0 à 50 % de charge en environ 30 minutes. [15]

Stockage sur disque SSD PCIe

Démarrez votre ordinateur en quelques secondes avec jusqu’à 512 Go de stockage ultra-rapide SSD PCIe.

Veille moderne connectée

Ne manquez aucun e-mail, aucune notification du calendrier et aucun autre événement, même quand vous n'utilisez pas votre PC. Votre PC reste connecté pour des mises à jour instantanées.

Une expérience audio puissante

Grâce aux deux haut-parleurs HP, à la technologie HP Audio Boost et à un son personnalisé par les experts de B&O, vous pouvez profiter d'une expérience audio riche et authentique. Laissez le son vous transporter.

Mémoire double canal

La technologie double canal améliore les performances du système grâce au fonctionnement simultané des deux canaux qui permet de doubler la vitesse de communication entre le contrôleur de mémoire et la RAM.

Alimentation+ écran USB Type-C® + vitesse de transfert de 10 Gbit/s

Alimentez votre périphérique ou branchez un écran externe sur un port USB-C® unique avec une vitesse de transfert de 10 Gbit/s. De plus, il est réversible et simple à connecter.

HP Imagepad avec prise en charge des gestes multipoints

Ce véritable pavé tactile multipoint reconnaît simultanément quatre doigts et vous permet de faire défiler, d’agrandir et de naviguer d’un simple effleurement.

Offre Adobe

Bénéficiez d’une version d’essai gratuite d’un mois avec les meilleures applications de créativité et de productivité d’Adobe pour l’achat d’un ordinateur HP. [13]

Une toute nouvelle perspective
Une toute nouvelle perspective

Depuis la nouvelle version du menu Démarrer jusqu’aux nouvelles façons de vous connecter à vos contacts, actualités, jeux et contenus préférés, Windows 11 est le lieu idéal pour penser, s’exprimer et créer de manière naturelle. [5]

Les touches du clavier contiennent du plastique recyclé post-consommation
Les touches du clavier contiennent du plastique recyclé post-consommation

Nous apportons une conception plus durable à nos claviers en utilisant des touches en plastique recyclé post-consommation. [11]

Carte combinée Wi-Fi® 802.11a/b/g/n/ac (2x2) et Bluetooth® 5
Carte combinée Wi-Fi® 802.11a/b/g/n/ac (2x2) et Bluetooth® 5

Restez connecté à des accessoires Wi-Fi et Bluetooth® grâce à la technologie sans fil. [16]

Design
Couleur nom
Argent naturel
Type de produit *
Hybride (2-en-1)
Couleur du produit *
Argent
Elément de format *
Convertible (pliable)
position de marché
Tous les jours
Année de lancement
2023
Design Produit
Finition du capot brillante, cadre de clavier en finition moulée à motif vertical brossé, base mate
Nom de marque original
HP
Écran
Taille de l'écran *
39,6 cm (15.6")
Résolution de l'écran *
1920 x 1080 pixels
Écran tactile *
Yes
Type HD
Full HD
Type de panneau
IPS
Ratio de format d'image
16:9
Type de verre de l'écran
Vitre bord à bord
Technologie d'encadrement d'écran
Micro-Edge
Luminosité de l'écran
250 cd/m²
Diagonale verrerie (cm)
39,6 cm
Espace de couleur RGB
NTSC
Palette de couleurs
45%
Processeur
Fabricant de processeur *
Intel
Famille de processeur *
Intel® Core™ i5
Génération de processeurs
12e génération de processeurs Intel® Core™ i5
Modèle de processeur *
i5-1235U
Nombre de coeurs de processeurs
10
Processeur nombre de threads
12
Fréquence du processeur Turbo
4,4 GHz
Cœurs de performance
2
Cœurs efficaces
8
Fréquence Turbo maximale des Performance-cores
4,4 GHz
Fréquence Turbo maximale des Effcient-cores
3,3 GHz
Le cache du processeur
12 Mo
Type de cache de processeur
L3
Puissance de base du processeur
15 W
Puissance maximum du turbo
55 W
Mémoire
Mémoire interne *
16 Go
Type de mémoire interne
DDR4-SDRAM
Fréquence de la mémoire
3200 MHz
Disposition de la mémoire (fente x taille)
2 x 8 Go
ECC
No
Non-ECC
Yes
Support de stockage
Capacité totale de stockage *
512 Go
Supports de stockage *
SSD
Capacité SDD totale
512 Go
Nombre de SSD installés
1
Capacité du Solid State Drive (SSD)
512 Go
Interface du Solid State Drive (SSD)
PCI Express
NVMe
Yes
Facteur de forme SSD
M.2
Type de lecteur optique *
No
Graphique
Modèle d'adaptateur graphique discrêt *
Indisponible
À bord adaptateur graphique *
Yes
Fabricant de GPU intégré
Intel
Adaptateur graphique *
No
Famille d'adaptateur graphique intégré
Intel Iris Xe Graphics
Modèle d'adaptateur graphique à bord *
Intel Iris Xe Graphics
Audio
Système audio
B&O PLAY
Haut-parleurs intégrés
Yes
Nombre de haut-parleurs intégrés
2
Fabricant de haut-parleurs
Bang & Olufsen
Microphone intégré
Yes
Caméra
Caméra avant
Yes
Caméra avant de type HD
HD
Réseau
Norme Wi-Fi *
Wi-Fi 5 (802.11ac)
Réseau
Standards wifi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Type d'antenne
2x2
Modèle de contrôleur WLAN
Realtec RTL8822CE
Fabricant du contrôleur WLAN
Realtek
Bluetooth
Yes
Version du Bluetooth
5.0
MIMO (entrées multiples, sorties multiples)
Yes
Connectivité
Quantité de ports de type A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantité de ports de type C USB 3.2 Gen 2 (3.1 Gen 2)
1
Quantité de ports HDMI *
1
Version HDMI
2.1
Combo casque / microphone Port
Yes
Type de port de chargement
USB Type-C
Mode alternatif de DisplayPort USB de type C
Yes
Capacité de puissance USB
Yes
Veille et charge USB
Yes
Ports veille et charge USB
1
représentation / réalisation
Carte mère chipset
Intel SoC
Accéléromètre
Yes
Gyroscope
Yes
Clavier
Dispositif de pointage
Pavé tactile
Pavé numérique *
Yes
Clavier complet
Yes
Nom de la couleur du clavier
Argent naturel
Logiciel
Logiciels pré-installés
Duet® pour HP (30 jours d’essai gratuit); ExpressVPN (30 jours d’essai gratuit); LastPass Premium(30 jours d’essai gratuit), Version d'essai de 1 mois pour les nouveaux clients de Microsoft 365, 30 jours d’essai McAfee Online Protection; Offre d’essai gratuit Adobe de 1 mois
Logiciel de test
25 Go d’espace Dropbox pendant 12 mois
Système d'exploitation installé *
Windows 11 Home
Caractéristiques spéciales
HP Audio Boost
Yes
Type de haut parleur HP
HP Dual Speakers
HP Imagepad
Yes
Caméra avant HP
HP Wide Vision HD
Outils de sécurité HP
Prise en charge du Trusted Platform Module (TPM micrologiciel)
Logiciel HP fourni
Commutateur audio HP; HP Support Assistant; HP Connection Optimizer; HP Command Center; HP QuickDrop; MyHP; OMEN Gaming Hub; HP Palette; HP Enhanced Lighting
Segment HP
Maison
HP GTIN (EAN/UPC)
197961001686
Batterie
Technologie batterie
Lithium Polymère (LiPo)
Nombre de cellules de batterie
3
Capacité de la batterie *
43 Wh
Autonomie maximum de la batterie
8,5 h
Lecture vidéo en continue
11,25 h
Chargement rapide
Yes
Durée de charge rapide (50%)
30 min
Poids de la batterie
175 g
Puissance
AC adaptateur puissance
65 W
Fréquence de l'adaptateur secteur
50 - 60 Hz
Tension d'entrée de l'adaptateur secteur
100 - 240 V
Sécurité
Puce TPM (Trusted Platform Module)
Yes
Protection par mot de passe
Yes
Protection avec mot de passe
BIOS, Bouton marche, Utilisateur
Sustainability
Conformité à la durabilité
Yes
Certificats de durabilité
ENERGY STAR, EPEAT Gold
Poids et dimensions
Largeur
357,6 mm
Profondeur
229,2 mm
Hauteur
19,9 mm
Poids *
1,79 kg
Informations sur l'emballage
Largeur du colis
69 mm
Profondeur du colis
520 mm
Hauteur du colis
305 mm
Poids du paquet
2,52 kg
Contenu de l'emballage
Stylet
No
Autres caractéristiques
Nombre de haut-parleurs
2
Pays Grossiste
United Kingdom 1 distributor(s)
Avertissement HP Pavilion x360 15-er1534nz Intel® Core™ i5 i5-1235U Hybride (2-en-1) 39,6 cm (15.6") Écran tactile Full HD 16 Go DDR4-SDRAM 512 Go SSD Wi-Fi 5 (802.11ac) Windows 11 Home Argent:
Avertissement

[1] L’adaptateur pour charger la batterie varie selon la configuration (disponible en 45 W ou 65 W). Vérifiez la référence du modèle pour plus de détails. L’adaptateur 65 W recharge votre batterie à 50 % en seulement 30 minutes et l’adaptateur 45 W la recharge à 50 % en 45 minutes. Testé lorsque le système est hors tension (via la commande « Arrêter »). Nous recommandons d’utiliser l’adaptateur HP fourni avec l’ordinateur portable et non pas un chargeur de batterie d’une capacité inférieure. Une fois que le chargement a atteint 50 %, la vitesse de chargement revient à la vitesse normale. La durée de chargement peut varier de +/-10 % en raison de la tolérance aux pannes du système. Disponible sur certains produits HP. Rendez-vous sur le site http://store.hp.com pour obtenir une liste complète des caractéristiques du produit.
[2] Boîtiers de haut-parleurs de ces ordinateurs portables fabriqués à partir de plastique récupéré dans l’environnement et de plastique recyclé post-consommation et touches du clavier en plastique recyclé post-consommation. Le pourcentage de matériaux recyclés contenus dans chaque composant varie en fonction du produit.
[3] Point d’accès sans fil et service Internet requis et vendus séparément. La disponibilité des points d’accès sans fil publics peut être limitée. Wi-Fi 6 (802.11ax) rétrocompatible avec les spécifications précédentes de 802.11. Les spécifications du Wi-Fi 6 sont des spécifications temporaires. Si les spécifications définitives diffèrent des spécifications temporaires, la capacité de l’ordinateur portable à communiquer avec d’autres appareils Wi-Fi 6 peut s’en trouver affectée. Uniquement disponible dans les pays où la norme 802.11ax est prise en charge.
[4] La technologie multicœur est conçue pour améliorer les performances de certains logiciels. Les clients ou applications logicielles ne bénéficieront pas nécessairement tous de cette technologie. Les performances et la fréquence d’horloge varient en fonction de la charge de travail applicative ainsi que de vos configurations matérielles et logicielles. Le système de numérotation, de désignation de marque et/ou de dénomination d’Intel ne correspond pas à des performances plus élevées. Intel, le logo Intel et Iris sont des marques commerciales d’Intel Corporation ou de ses filiales aux États-Unis et/ou dans d’autres pays.
[5] Certaines éditions ou versions de Windows ne prennent pas en charge toutes les fonctionnalités. Pour profiter pleinement des fonctionnalités de Windows, les systèmes peuvent nécessiter une mise à niveau et/ou l’achat de matériel, pilotes et logiciels séparés, ou encore une mise à jour du BIOS. Windows est automatiquement mis à jour et activé. Internet haute vitesse et compte Microsoft requis. Des frais de FAI et des dépenses supplémentaires peuvent s’appliquer pour les mises à jour. Consultez le site http://www.windows.com.
[6] La technologie multicœur est conçue pour améliorer les performances de certains logiciels. Les clients ou applications logicielles ne bénéficieront pas nécessairement tous de cette technologie. Les performances et la fréquence d’horloge varient selon la charge de travail des applications, et les configurations matérielles et logicielles. La numérotation croissante des processeurs Intel ne correspond pas à des performances plus élevées.
[7] Intel et Iris sont des marques commerciales d’Intel Corporation ou de ses filiales aux États-Unis et/ou dans d’autres pays. Intel, le logo Intel et Iris sont des marques commerciales d’Intel Corporation ou de ses filiales aux États-Unis et/ou dans d’autres pays.
[8] La fonction anti-scintillement permet d’éviter tout scintillement de l’écran grâce à l’intégration de rétroéclairages LED à gradation CC.
[9] Un contenu Full High Definition (FHD) est nécessaire pour afficher des images FHD.
[10] Le pourcentage de déchets plastiques abandonnés dans l’environnement contenu dans chaque composant varie en fonction du produit.
[11] Le pourcentage de plastique recyclé post-consommation contenu dans les touches varie selon le produit.
[12] Service Internet nécessaire et non inclus. Abonnement requis après 30 jours.
[13] Offre disponible dans le monde entier (à l’exception de la Chine et des pays sous embargo ou d’autres pays soumis à des restrictions en vertu de la loi ou de la réglementation en vigueur) pour les nouveaux abonnés et les abonnés actuels âgés de plus de 18 ans. Cliquez sur l’icône Adobe dans le menu de démarrage pour bénéficier d’un abonnement d’essai gratuit d’un mois pour certains logiciels Adobe. Le logiciel est lié à l’appareil et n’est pas transférable. Si vous souhaitez souscrire un abonnement avec renouvellement automatique, vous pouvez préciser votre mode de paiement lors de l’inscription. En ajoutant un mode de paiement, votre abonnement sera automatiquement renouvelé au tarif en vigueur à la date de renouvellement jusqu’à ce que vous l’annuliez. Si vous annulez avant la fin de l’essai gratuit d’un mois, cet abonnement ne vous sera pas facturé. Vous pouvez annuler votre abonnement à tout moment via votre page de compte Adobe ou en contactant l’assistance clientèle. Veuillez consulter les prix actuels pour les produits Adobe disponibles dans cette offre. Cette offre ne s’applique pas aux clients du secteur de l’éducation, aux fabricants d’équipement d’origine ou aux achats de licences en volume. Sous réserve de disponibilité dans le pays de résidence du bénéficiaire. Des conditions supplémentaires peuvent s’appliquer. L’OFFRE EST NULLE EN CAS D’INTERDICTION OU DE RESTRICTION LÉGALE.
[14] L’autonomie de la batterie varie en fonction de différents facteurs, notamment le modèle, la configuration, les applications chargées, les fonctionnalités, l’utilisation, la fonctionnalité sans fil et les paramètres de gestion de l’alimentation. L’autonomie maximum de la batterie diminue naturellement avec le temps et l’utilisation. Rendez-vous sur https://bapco.com/products/mobilemark-2018/ pour plus d’informations.
[15] Recharge la batterie à 50 % en moins de 30 minutes lorsque le système est hors tension (à l’aide de la commande « arrêter »). Nous recommandons d’utiliser l’adaptateur HP fourni avec l’ordinateur portable et non pas un chargeur de batterie d’une capacité inférieure. Une fois que le chargement a atteint 50 %, la vitesse de chargement revient à la vitesse normale. La durée de chargement peut varier de +/-10 % en raison de la tolérance aux pannes du système. Disponible sur une sélection de produits HP. Rendez-vous sur le site http://store.hp.com pour obtenir une liste complète des caractéristiques du produit.
[16] Point d’accès sans fil et service Internet requis et vendus séparément. La disponibilité des points d’accès sans fil publics peut être limitée. Wi-Fi 5 (802.11ac) rétrocompatible avec les spécifications précédentes de Wi-Fi 5.
Clauses de non-responsabilité relatives aux descriptions techniques
25 Go de stockage Dropbox gratuit pendant 12 mois à compter de la date d’enregistrement. Pour en savoir plus et connaître les conditions générales d'utilisation, notamment les politiques d'annulation, consultez le site de Dropbox à l'adresse https://www.dropbox.com/help/space/hp-promotion. Service Internet requis et non inclus.
Accès Internet requis, mais non inclus. McAfee est préinstallé sur votre PC et un compte est requis pour l’activation. Le renouvellement de l’abonnement est nécessaire à l’issue de la période d’essai. La fonction VPN n’est pas disponible en Inde, en Chine, en Syrie ou en Corée du Nord. McAfee n’est pas compatible avec Windows 11 en mode S. Vous devrez effectuer une désactivation permanente du mode S. Cette désactivation est gratuite, mais vous ne pourrez pas réactiver le mode S par la suite.
L’autonomie de la batterie Windows MobileMark 18 varie selon divers facteurs, et notamment le modèle, la configuration, les applications chargées, les fonctionnalités, l’utilisation, la fonction sans fil et les réglages de gestion d’alimentation. La capacité maximale de la batterie diminue naturellement avec le temps et l’utilisation. Consultez le site https://bapco.com/products/mobilemark-2018/ pour plus d’informations.
Recharge jusqu’à 50 % de la batterie en seulement 30 minutes lorsque le système est hors tension (au moyen de la commande « Arrêter »). Nous recommandons d’utiliser l’adaptateur HP fourni avec l’ordinateur portable ; ne pas utiliser de chargeur de batterie de capacité inférieure. Une fois que le chargement a atteint 50 %, la vitesse de chargement revient à la vitesse normale. La durée de chargement peut varier de +/ — 10 % en raison de la tolérance aux pannes du système. Disponible sur certains produits HP seulement. Pour obtenir une liste complète des caractéristiques du produit, consulter http://store.hp.com.
La technologie multicœur est conçue pour améliorer les performances de certains logiciels. Les clients ou applications logicielles ne bénéficieront pas nécessairement tous de cette technologie. Les performances et la fréquence d'horloge varient selon la charge de travail des applications et les configurations matérielles et logicielles. Le système de numérotation, de désignation de marque et/ou de dénomination d'Intel ne correspond pas à des performances plus élevées.
Les performances de la technologie Intel® Turbo Boost varient selon le matériel, les logiciels et la configuration générale du système. Pour en savoir plus, consultez le site http://www.intel.com/technology/turboboost/.
Autonomie de la batterie testée par HP avec une lecture vidéo FHD en continu, une résolution de 1080p (1920x1080), une luminosité de150 nits, un niveau audio de 17 %, un niveau audio de lecture vidéo de 100 % avec lecture à partir d’un stockage local en plein écran, casque connecté et option sans fil activée mais pas connectée. L’autonomie réelle de la batterie varie selon la configuration et la capacité maximale diminue naturellement avec le temps et l’utilisation.
Point d’accès sans fil et service Internet requis et vendus séparément. La disponibilité des points d’accès sans fil publics peut être limitée. Wi-Fi 5 (802.11ac) est rétrocompatible avec les spécifications précédentes de Wi-Fi 5.
Toutes les spécifications de performance sont les spécifications nominales fournies par les fabricants de composants HP ; les performances réelles peuvent être plus élevées ou plus faibles.
Pourcentage entre les zones d’affichage active et non active d’une part et la zone d’affichage active plus la bordure d’autre part. La mesure s’effectue avec le couvercle placé en position verticale sur le bureau.
Pour de meilleurs résultats avec HP Veille et Charge, utilisez un câble pour protocole de chargement USB standard ou un adaptateur de câble avec un appareil externe.
Retour à LastPass Basic après 30 jours.
La capacité réelle en watts-heures (Wh) de la batterie variera selon la capacité de conception. La capacité de la batterie diminuera naturellement avec la durée de conservation, le temps, l’utilisation, l’environnement, la température, la configuration du système, les applications chargées, les fonctionnalités, les paramètres de gestion de l’alimentation et d’autres facteurs.
Doit être activé dans les 180 jours suivant l’activation de Windows.
Offre disponible dans le monde entier (à l’exception de la Chine et des pays sous embargo ou d’autres pays soumis à des restrictions en vertu de la loi ou de la réglementation en vigueur) pour les nouveaux abonnés et les abonnés actuels âgés de plus de 18 ans. Cliquez sur l’icône Adobe dans le menu de démarrage pour bénéficier d’un abonnement d’essai gratuit d’un mois pour certains logiciels Adobe. Le logiciel est lié à l’appareil et n’est pas transférable. Si vous souhaitez souscrire un abonnement avec renouvellement automatique, vous pouvez préciser votre mode de paiement lors de l’inscription. En ajoutant un mode de paiement, votre abonnement sera automatiquement renouvelé au tarif en vigueur à la date de renouvellement jusqu’à ce que vous l’annuliez. Si vous annulez avant la fin de l’essai gratuit d’un mois, cet abonnement ne vous sera pas facturé. Vous pouvez annuler votre abonnement à tout moment via votre page de compte Adobe ou en contactant l’assistance clientèle. Veuillez consulter les prix actuels pour les produits Adobe disponibles dans cette offre. Cette offre ne s’applique pas aux clients du secteur de l’éducation, aux fabricants d’équipement d’origine ou aux achats de licences en volume. Sous réserve de disponibilité dans le pays de résidence du bénéficiaire. Des conditions supplémentaires peuvent s’appliquer. L’OFFRE EST NULLE EN CAS D’INTERDICTION OU DE RESTRICTION LÉGALE.
D’après l’enregistrement U.S. EPEAT® selon la norme IEEE 1680.1-2018 EPEAT®. Le statut EPEAT® varie selon le pays. Pour plus d’informations, rendez-vous sur www.epeat.net.
Ce PC est livré avec Duet for HP préinstallé. Pour l’utiliser sur des appareils secondaires; téléchargez l’application depuis iOS ou Google Play Store et connectez les appareils à votre PC. L’utilisation d’un stylet ou de la saisie tactile depuis un appareil secondaire nécessite de passer à la version professionnelle de Duet, qu’il est possible d’acheter depuis l’application Duet for HP.
Le poids et les dimensions du système peuvent varier en fonction des différences de configuration et de fabrication.
Le pourcentage de plastique océanique contenu dans chaque composant varie en fonction du produit.
Le clavier contient du plastique recyclé post-consommation. Le pourcentage de matière recyclée contenue dans chaque composant varie en fonction du produit.
La fonction anti-scintillement permet d’éviter tout scintillement de l’écran grâce à l’intégration de rétroéclairages ou émissions LED à gradation CC. La dalle OLED prend en charge la gradation CC à un niveau de luminosité supérieur à 100 nits.