location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY x360 13-bf0544nz Intel® Core™ i5 i5-1230U Hybride (2-en-1) 33,8 cm (13.3") Écran tactile WUXGA 16 Go LPDDR4x-SDRAM 512 Go SSD Wi-Fi 6E (802.11ax) Windows 11 Home Argent

Marque:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Famille de produit:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY x360
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
13
HP segment:
HP segment
Maison
Nom du produit:
Le nom du produit est l’identification du produit pour la marque, souvent le nom du modèle, mais qui n’est pas complètement unique puisqu’il inclut des variantes du produit. Le nom de produit est un élément clé du titre produit chez Icecat dans la fiche produit.
13-bf0544nz
Code produit:
Identificateur unique de la marque pour un produit. Plusieurs Codes produits peuvent être mappés à une fiche produit mère si les spécificités sont identiques. Nous cartographions les codes erronés ou parfois des variantes logistiques.
95R32EA
GTIN (EAN/UPC):
European Article Number (EAN) et le Universal Product Code (UPC) sont plus connus sous le nom de code barres sur l'emballage d'un produit pour l'identifier de façon unique dans un magasin ou dans un processus logistique. Un produit peut avoir plusieurs codes barres en fonction des variations logistiques telles que l'emballage ou le pays.
0197961001662 show
Catégorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Qualité de la fiche produit: créée par Icecat
La qualité de la fiche produit peut être de différents niveaux:
données de base: Seules les informations de base du produit ont été importées (identifiants produit), la fiche produit n'a pas encore été décrite par un éditeur.
creé par HP: La fiche produit a été importée directement auprès du fabricant mais n'a pas encore été standardisée par un éditeur Icecat.
créée par Icecat: La fiche a été renseignée et standardisée par un éditeur Icecat.
Nombre de consultations du produit: 904
Cette statistique est basée sur le téléchargement de cette fiche produit par 97136 sites e-commerce(sites marchands, sites de comparaisons, plateformes, distributeurs etc) depuis le L'Open Icecat contient les fiches produits des marques qui sponsorisent Icecat. Il y a, à ce jour, 94642 utilisateurs de l'Open Icecat (le catalogue gratuit)..
Info modifiées le: 15 Jul 2024 07:24:43
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Jun 2024
Product end of life date
Bullet Points HP ENVY x360 13-bf0544nz Intel® Core™ i5 i5-1230U Hybride (2-en-1) 33,8 cm (13.3") Écran tactile WUXGA 16 Go LPDDR4x-SDRAM 512 Go SSD Wi-Fi 6E (802.11ax) Windows 11 Home Argent
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Processeur Intel® Core™ i5-1230U (jusqu’à 4,4 GHz avec la technologie Intel® Turbo Boost, mémoire cache L3 12 Mo, 10 cœurs, 12 threads)
  • - Windows 11 Famille
  • - Écran WUXGA d’une diagonale de 33,8 cm (13,3 pouces)
  • - Carte graphique Intel® Iris® Xᵉ
  • - 16 GB memory; 512 GB SSD storage
Garantie: La garantie limitée de 2 ans (2/2/0) couvre les pièces et la main-d’œuvre pendant 2 ans. Pas de réparation sur site. Les conditions générales varient selon le pays. Certaines restrictions et exclusions s’appliquent.
Description courte HP ENVY x360 13-bf0544nz Intel® Core™ i5 i5-1230U Hybride (2-en-1) 33,8 cm (13.3") Écran tactile WUXGA 16 Go LPDDR4x-SDRAM 512 Go SSD Wi-Fi 6E (802.11ax) Windows 11 Home Argent :
La description éditoriale courte de HP ENVY x360 13-bf0544nz Intel® Core™ i5 i5-1230U Hybride (2-en-1) 33,8 cm (13.3") Écran tactile WUXGA 16 Go LPDDR4x-SDRAM 512 Go SSD Wi-Fi 6E (802.11ax) Windows 11 Home Argent

Envy x360 2-in-1 Laptop 13-bf0544nz, Windows 11 Famille, 13.3", Écran tactile, Intel® Core™ i5, 16Go RAM, 512Go Disque SSD, WUXGA, Argent naturel
Plus>>>
HP ENVY x360 13-bf0544nz Intel® Core™ i5 i5-1230U Hybride (2-en-1) 33,8 cm (13.3") Écran tactile WUXGA 16 Go LPDDR4x-SDRAM 512 Go SSD Wi-Fi 6E (802.11ax) Windows 11 Home Argent:
Le texte marketing officiel de HP ENVY x360 13-bf0544nz Intel® Core™ i5 i5-1230U Hybride (2-en-1) 33,8 cm (13.3") Écran tactile WUXGA 16 Go LPDDR4x-SDRAM 512 Go SSD Wi-Fi 6E (802.11ax) Windows 11 Home Argent tel que fournis par le fabricant

Un ordinateur ultra-mobile pour créer où que vous soyez
Libérez votre créativité avec l’ordinateur portable HP Envy x360 de 13 pouces. Bénéficiez d’une précision des couleurs exceptionnelle grâce à un écran aux couleurs calibrées. Créez sans aucune interruption grâce à une autonomie prolongée et à la puissance du processeur Intel®[1] et à la carte graphique performante. Explorez des possibilités de création infinies avec HP Palette. Montrez-vous sous votre meilleur jour grâce à la caméra de 5 mégapixels dotée de HP GlamCam[2] qui offre un mode beauté, une correction de l’éclairage et une fonction de cadrage automatique.

Brève description sommaire HP ENVY x360 13-bf0544nz Intel® Core™ i5 i5-1230U Hybride (2-en-1) 33,8 cm (13.3") Écran tactile WUXGA 16 Go LPDDR4x-SDRAM 512 Go SSD Wi-Fi 6E (802.11ax) Windows 11 Home Argent:
Cette description courte de la fiche technique du HP ENVY x360 13-bf0544nz Intel® Core™ i5 i5-1230U Hybride (2-en-1) 33,8 cm (13.3") Écran tactile WUXGA 16 Go LPDDR4x-SDRAM 512 Go SSD Wi-Fi 6E (802.11ax) Windows 11 Home Argent est générée automatiquement en utilisant le titre du produit et les six premières caractéristiques clés

HP ENVY x360 13-bf0544nz, Intel® Core™ i5, 33,8 cm (13.3"), 1920 x 1200 pixels, 16 Go, 512 Go, Windows 11 Home

Description longue HP ENVY x360 13-bf0544nz Intel® Core™ i5 i5-1230U Hybride (2-en-1) 33,8 cm (13.3") Écran tactile WUXGA 16 Go LPDDR4x-SDRAM 512 Go SSD Wi-Fi 6E (802.11ax) Windows 11 Home Argent:
C'est une description longue de HP ENVY x360 13-bf0544nz Intel® Core™ i5 i5-1230U Hybride (2-en-1) 33,8 cm (13.3") Écran tactile WUXGA 16 Go LPDDR4x-SDRAM 512 Go SSD Wi-Fi 6E (802.11ax) Windows 11 Home Argent générée automatiquement, basée sur le titre du produit et les trois premières caractéristiques des cinq premiers groupes clés.

HP ENVY x360 13-bf0544nz. Type de produit: Hybride (2-en-1), Elément de format: Convertible (pliable). Famille de processeur: Intel® Core™ i5, Modèle de processeur: i5-1230U. Taille de l'écran: 33,8 cm (13.3"), Type HD: WUXGA, Résolution de l'écran: 1920 x 1200 pixels, Écran tactile. Mémoire interne: 16 Go, Type de mémoire interne: LPDDR4x-SDRAM. Capacité totale de stockage: 512 Go, Supports de stockage: SSD. Modèle d'adaptateur graphique à bord: Intel Iris Xe Graphics. Système d'exploitation installé: Windows 11 Home. Couleur du produit: Argent

Tous vos outils de création indispensables dans un design compact
Tous vos outils de création indispensables dans un design compact

Donnez vie à vos plus belles créations sur un écran de 13,3 pouces grâce à des couleurs fidèles, un puissant processeur Intel®[1] et une carte graphique performante.

Partage instantané des images et des fichiers sans fil
Partage instantané des images et des fichiers sans fil

En plus de HP Palette, l’ordinateur intègre notamment HP QuickDrop pour faciliter le transfert sans fil.

Images impeccables en appels vidéo
Images impeccables en appels vidéo

Montrez-vous sous votre meilleur jour grâce à la caméra de 5 mégapixels dotée de HP GlamCam[2] qui offre un mode beauté, une correction de l’éclairage et une fonction de cadrage automatique.

Un processeur dynamique qui s'adapte à vous pour des performances multitâches accrues

Les processeurs Intel® Core™ de 12ème génération distribuent les performances là où vous en avez le plus besoin, vous permettant de gagner du temps et de faire ce que vous voulez vraiment. [1]

Une expérience exceptionnelle, où que vous soyez

La plate-forme Intel® Evo™ réunit la parfaite combinaison : performance, réactivité, autonomie de batterie et visuels époustouflants, le tout dans une nouvelle catégorie d’ordinateurs portables. Ces concepts sont attestés par Intel pour une expérience exceptionnelle sur ordinateur portable, où que vous soyez. [5]

Thunderbolt™ 4 avec USB4™ type C®

La dernière solution Thunderbolt™ vous permet d’alimenter votre appareil ou de connecter jusqu’à deux écrans 4K avec un seul câble qui offre une vitesse de transfert impressionnante de 40 Gbit/s.

Une toute nouvelle perspective
Une toute nouvelle perspective

Depuis la nouvelle version du menu Démarrer jusqu’aux nouvelles façons de vous connecter à vos contacts, actualités, jeux et contenus préférés, Windows 11 est le lieu idéal pour penser, s’exprimer et créer de manière naturelle. [4]

Caméra IR 5 Mpx HP True Vision

La caméra haute qualité vous offre une richesse d’affichage époustouflante pour vos discussions vidéo avec toute la famille, grâce à une résolution pouvant atteindre 2592 x 1944. Le capteur infrarouge vous permet de profiter des fonctionnalités de sécurité supplémentaires de Windows Hello pour une connexion plus sécurisée à votre ordinateur.

Carte graphique Intel® Iris® Xᵉ

Performances impressionnantes pour la création, le jeu et le divertissement. Un nouveau niveau de performances graphiques et des visuels nets et époustouflants, le tout avec la commodité d’un ordinateur portable fin et léger. [6]

Écran ultra large Extended Graphics Array

Découvrez votre jeu en 1920 x 1200 pixels. [7]

100% sRVB

Présentez vos créations dans toutes leurs couleurs sur l’écran 100 % sRGB pour une précision et une netteté des couleurs optimales.

Anti-scintillement

Grâce à la technologie de gradation CC, qui commande la luminosité en ajustant le courant continu plutôt qu’en actionnant le rétroéclairage, nous pouvons supprimer le scintillement de l’écran pour un affichage plus confortable. [8]

ExpressVPN

Masquez votre adresse IP et cryptez vos données réseau pour que personne ne puisse voir ce que vous faites. Réduisez la menace de piratage même en naviguant sur le Wi-Fi public. [9]

Aluminium recyclé

Parce que les petits détails font parfois une grande différence, cet ordinateur portable a été fabriqué avec des matériaux durables tels que l’aluminium recyclé. [10]

Certifié ENERGY STAR®

Économisez de l’énergie et de l’argent grâce à la certification ENERGY STAR® de l’EPA et profitez d’une meilleure efficacité énergétique qui vous permettra de réaliser des économies significatives là où cela compte le plus. [11]

HP Fast Charge

Lorsque la batterie de votre ordinateur portable est faible, vous ne souhaitez pas attendre des heures avant qu’elle soit rechargée. Éteignez votre appareil et passez de 0 à 50 % de charge en 45 minutes environ. [12]

Une autonomie qui vous accompagne dans vos longues journées

Prolongez vos journées, avec jusqu’à 17 heures et 30 minutes d’autonomie de la batterie. Une plus grande autonomie de la batterie vous aide à poursuivre au-delà de votre journée de travail sans avoir à recharger. [13]

Wi-Fi 6E
Wi-Fi 6E

Grâce à la technologie Wi-Fi 6E, bénéficiez d’une plus grande vitesse, de performances améliorées, d'une capacité accrue et de latences plus faibles que les itérations précédentes. [14]

Coupure du microphone

Gardez l’esprit tranquille tout en appréciant la commodité d’un bouton dédié de coupure du microphone que vous pouvez activer facilement. Un témoin à LED vous indique s’il est allumé.

Obturateur de caméra

Dites adieu à cet affreux scotch qui protège votre vie privée. Préservez votre confidentialité et votre sécurité avec un obturateur physique visible qui éteint la caméra de votre ordinateur lorsque vous ne l’utilisez pas.

Design
Couleur nom
Aluminium argent naturel
Type de produit *
Hybride (2-en-1)
Couleur du produit *
Argent
Elément de format *
Convertible (pliable)
position de marché
Premium
Année de lancement
2023
Design Produit
Finition anodisée et sablée
Nom de marque original
HP
Écran
Taille de l'écran *
33,8 cm (13.3")
Résolution de l'écran *
1920 x 1200 pixels
Écran tactile *
Yes
Type HD
WUXGA
Type de panneau
IPS
Ratio de format d'image
16:10
Type de verre de l'écran
Corning Glass
Technologie d'encadrement d'écran
Micro-Edge
Luminosité de l'écran
400 cd/m²
Diagonale verrerie (cm)
33,8 cm
Espace de couleur RGB
sRGB
Palette de couleurs
100%
Processeur
Fabricant de processeur *
Intel
Famille de processeur *
Intel® Core™ i5
Génération de processeurs
12e génération de processeurs Intel® Core™ i5
Modèle de processeur *
i5-1230U
Nombre de coeurs de processeurs
10
Processeur nombre de threads
12
Fréquence du processeur Turbo
4,4 GHz
Cœurs de performance
2
Cœurs efficaces
8
Fréquence Turbo maximale des Performance-cores
4,4 GHz
Fréquence Turbo maximale des Effcient-cores
3,3 GHz
Le cache du processeur
12 Mo
Type de cache de processeur
L3
Puissance de base du processeur
9 W
Puissance maximum du turbo
29 W
Mémoire
Mémoire interne *
16 Go
Type de mémoire interne
LPDDR4x-SDRAM
Fréquence de la mémoire
4266 MHz
Element de la forme de mémoire
Intégré
Mémoire interne maximale *
16 Go
ECC
No
Non-ECC
Yes
Support de stockage
Capacité totale de stockage *
512 Go
Supports de stockage *
SSD
Capacité SDD totale
512 Go
Nombre de SSD installés
1
Capacité du Solid State Drive (SSD)
512 Go
Type de mémoire SSID
TLC
Interface du Solid State Drive (SSD)
PCI Express
NVMe
Yes
Facteur de forme SSD
M.2
Type de lecteur optique *
No
Lecteur de cartes mémoires intégré
Yes
Cartes mémoire compatibles
MicroSD (TransFlash)
Graphique
Modèle d'adaptateur graphique discrêt *
Indisponible
À bord adaptateur graphique *
Yes
Fabricant de GPU intégré
Intel
Adaptateur graphique *
No
Famille d'adaptateur graphique intégré
Intel Iris Xe Graphics
Modèle d'adaptateur graphique à bord *
Intel Iris Xe Graphics
Audio
Système audio
B&O PLAY
Haut-parleurs intégrés
Yes
Nombre de haut-parleurs intégrés
2
Fabricant de haut-parleurs
Bang & Olufsen
Microphone intégré
Yes
Nombre de microphones
2
Caméra
Caméra avant
Yes
Résolution de la caméra avant (numerique)
5 MP
Caméra avant de type HD
HD
Caméra infrarouge (IR)
Yes
Caméra
Caméra pour la vie privée
Yes
Type de confidentialité
Panneau vertical privé
Réseau
Norme Wi-Fi *
Wi-Fi 6E (802.11ax)
Standards wifi
Wi-Fi 6E (802.11ax)
Type d'antenne
2x2
Modèle de contrôleur WLAN
Intel Wi-Fi 6E AX211
Fabricant du contrôleur WLAN
Intel
Bluetooth
Yes
Version du Bluetooth
5.3
MIMO (entrées multiples, sorties multiples)
Yes
Type MIMO
Multi User MIMO
Connectivité
Quantité de ports de type A USB 3.2 Gen 2 (3.1 Gen 2)
2
Quantité de ports Thunderbolt 4
2
Intel® Thunderbolt 4
Yes
Combo casque / microphone Port
Yes
Type de port de chargement
USB Type-C
Mode alternatif de DisplayPort USB de type C
Yes
Capacité de puissance USB
Yes
Veille et charge USB
Yes
Ports veille et charge USB
3
représentation / réalisation
Carte mère chipset
Intel SoC
Boussole électronique
Yes
Accéléromètre
Yes
Gyroscope
Yes
Capteur de température
Yes
Clavier
Dispositif de pointage
Pavé tactile
Pavé numérique *
No
Clavier backlight
Yes
Clavier complet
Yes
Nom de la couleur du clavier
Argent naturel
Logiciel
Logiciels pré-installés
Duet® pour HP (30 jours d’essai gratuit); ExpressVPN (30 jours d’essai gratuit); LastPass Premium(30 jours d’essai gratuit), Version d'essai de 1 mois pour les nouveaux clients de Microsoft 365, 30 jours d’essai McAfee Online Protection; Offre d’essai gratuit Adobe de 1 mois
Logiciel de test
25 Go d’espace Dropbox pendant 12 mois
Système d'exploitation installé *
Windows 11 Home
Caractéristiques spéciales
HP Audio Boost
Yes
Type de haut parleur HP
HP Dual Speakers
HP Imagepad
Yes
Caméra avant HP
HP TrueVision 5MP
Outils de sécurité HP
Clavier tout-en-un ; Prise en charge du Trusted Platform Module (micrologiciel TPM)
Logiciel HP fourni
HP Support Assistant; HP Connection Optimizer; HP Command Center; HP QuickDrop; MyHP; OMEN Gaming Hub; HP Display Control; HP Palette; HP Enhanced Lighting
Segment HP
Maison
HP GTIN (EAN/UPC)
197961001662
Batterie
Technologie batterie
Lithium Polymère (LiPo)
Nombre de cellules de batterie
4
Capacité de la batterie *
66 Wh
Autonomie maximum de la batterie
17,5 h
Lecture vidéo en continue
20,5 h
Chargement rapide
Yes
Durée de charge rapide (50%)
45 min
Poids de la batterie
275 g
Puissance
AC adaptateur puissance
65 W
Fréquence de l'adaptateur secteur
50 - 60 Hz
Tension d'entrée de l'adaptateur secteur
100 - 240 V
Sécurité
Puce TPM (Trusted Platform Module)
Yes
Protection par mot de passe
Yes
Protection avec mot de passe
BIOS, Bouton marche, Utilisateur
Sustainability
Conformité à la durabilité
Yes
Certificats de durabilité
ENERGY STAR, EPEAT Gold
Poids et dimensions
Largeur
298,3 mm
Profondeur
214,9 mm
Hauteur
16,1 mm
Poids *
1,38 kg
Informations sur l'emballage
Largeur du colis
69 mm
Profondeur du colis
483 mm
Hauteur du colis
305 mm
Poids du paquet
2,49 kg
Contenu de l'emballage
Stylet
No
Autres caractéristiques
Nombre de haut-parleurs
2
Pays Grossiste
United Kingdom 1 distributor(s)
Avertissement HP ENVY x360 13-bf0544nz Intel® Core™ i5 i5-1230U Hybride (2-en-1) 33,8 cm (13.3") Écran tactile WUXGA 16 Go LPDDR4x-SDRAM 512 Go SSD Wi-Fi 6E (802.11ax) Windows 11 Home Argent:
Avertissement

[1] La technologie multicœur est conçue pour améliorer les performances de certains logiciels. Les applications logicielles et les clients ne bénéficient pas nécessairement tous de cette technologie. Les performances et la fréquence d'horloge varient en fonction de la charge de travail applicative et de vos configurations matérielles et logicielles. La numérotation croissante des processeurs Intel ne correspond pas à des performances plus élevées.
[2] Pour certaines fonctionnalités, certains logiciels ou applications tiers pourront être nécessaires. Service Internet requis et non inclus.
[4] Certaines éditions ou versions de Windows ne prennent pas en charge toutes les fonctionnalités. Pour profiter pleinement des fonctionnalités de Windows, les systèmes peuvent nécessiter une mise à niveau et/ou l’achat de matériel, pilotes et logiciels séparés, ou encore une mise à jour du BIOS. Windows est automatiquement mis à jour et activé. Internet haute vitesse et compte Microsoft requis. Des frais de FAI et des dépenses supplémentaires peuvent s’appliquer pour les mises à jour. Consultez le site http://www.windows.com.
[5] Intel et Core sont des marques commerciales d’Intel Corporation aux États-Unis et dans d’autres pays.
[6] Intel et Iris sont des marques commerciales d’Intel Corporation ou de ses filiales aux États-Unis et/ou dans d’autres pays. Intel, le logo Intel et Iris sont des marques commerciales d’Intel Corporation ou de ses filiales aux États-Unis et/ou dans d’autres pays.
[7] Un contenu WUXGA est nécessaire pour afficher des images WUXGA.
[8] La fonction anti-scintillement permet d’éviter tout scintillement de l’écran grâce à l’intégration de rétroéclairages LED à gradation CC.
[9] Essai gratuit de 30 jours et basculement vers un service payant à la fin de la période d’essai. Pour chaque abonnement souscrit, vous recevez une (1) licence d’utilisation simultanée sur trois (3) appareils différents. Pour plus de détails, rendez-vous sur www.expressvpn.com.
[10] Contient du métal recyclé.
[11] ENERGY STAR et le logo ENERGY STAR sont des marques déposées de l’Agence américaine de protection de l’environnement.
[12] Recharge votre batterie à 50 % en moins de 45 minutes lorsque le système est hors tension (à l’aide de la commande « arrêter »). Nous recommandons d’utiliser l’adaptateur HP fourni avec l’ordinateur portable, n’utilisez pas un chargeur de batterie d’une capacité inférieure. Une fois que le chargement a atteint 50 %, la vitesse de chargement revient à la vitesse normale. La durée de chargement peut varier de +/- 10 % en raison de la tolérance aux pannes du système. Disponible sur certains produits HP seulement. Rendez-vous sur le site http://store.hp.com pour obtenir une liste complète des caractéristiques du produit.
[13] L’autonomie de la batterie varie en fonction de différents facteurs, notamment le modèle, la configuration, les applications chargées, les fonctionnalités, l’utilisation, la fonctionnalité sans fil et les paramètres de gestion de l’alimentation. L’autonomie maximum de la batterie diminue naturellement avec le temps et l’utilisation. Rendez-vous sur https://bapco.com/products/mobilemark-2018/ pour plus d’informations.
[14] Point d’accès sans fil et service Internet requis et vendus séparément. La disponibilité des points d’accès sans fil publics est limitée. Le Wi-Fi 6 (802.11ax) est rétrocompatible avec les spécifications précédentes de 802.11. Wi-Fi 6E fait partie de Wi-Fi Certified. Disponible uniquement dans les pays où le Wi-Fi 6E (Tri-bande - 2,4Ghz/5Ghz/6Ghz) est pris en charge. Le Wi-Fi 6E est conçu pour prendre en charge des débits en gigabits lors du transfert de fichiers entre deux appareils connectés au même routeur. Nécessite un routeur sans fil, vendu séparément. Les spécifications du Wi-Fi 6 sont des spécifications temporaires et non finalisées. Si les spécifications définitives diffèrent de ces spécifications temporaires, la capacité de l’ordinateur portable à communiquer avec d’autres appareils Wi-Fi 6E peut s’en trouver affectée.
Clauses de non-responsabilité relatives aux descriptions techniques
25 Go de stockage Dropbox gratuit pendant 12 mois à compter de la date d’enregistrement. Pour en savoir plus et connaître les conditions générales d'utilisation, notamment les politiques d'annulation, consultez le site de Dropbox à l'adresse https://www.dropbox.com/help/space/hp-promotion. Service Internet requis et non inclus.
Accès Internet requis, mais non inclus. McAfee est préinstallé sur votre PC et un compte est requis pour l’activation. Le renouvellement de l’abonnement est nécessaire à l’issue de la période d’essai. La fonction VPN n’est pas disponible en Inde, en Chine, en Syrie ou en Corée du Nord. McAfee n’est pas compatible avec Windows 11 en mode S. Vous devrez effectuer une désactivation permanente du mode S. Cette désactivation est gratuite, mais vous ne pourrez pas réactiver le mode S par la suite.
L’autonomie de la batterie Windows MobileMark 18 varie selon divers facteurs, et notamment le modèle, la configuration, les applications chargées, les fonctionnalités, l’utilisation, la fonction sans fil et les réglages de gestion d’alimentation. La capacité maximale de la batterie diminue naturellement avec le temps et l’utilisation. Consultez le site https://bapco.com/products/mobilemark-2018/ pour plus d’informations.
Recharge votre batterie jusqu’à 50 % en 45 minutes lorsque le système est hors tension (avec la commande « Arrêter »). Nous recommandons d’utiliser l’adaptateur HP fourni avec l’ordinateur portable, n’utilisez pas un chargeur de batterie d’une capacité inférieure. Une fois que le chargement a atteint 50 %, la vitesse de chargement revient à la vitesse normale. La durée de chargement peut varier de +/-10 % en raison de la tolérance aux pannes du système. Disponible sur certains produits HP seulement. Rendez-vous sur le site http://store.hp.com pour obtenir une liste complète des caractéristiques du produit.
La technologie multicœur est conçue pour améliorer les performances de certains logiciels. Les clients ou applications logicielles ne bénéficieront pas nécessairement tous de cette technologie. Les performances et la fréquence d'horloge varient selon la charge de travail des applications et les configurations matérielles et logicielles. Le système de numérotation, de désignation de marque et/ou de dénomination d'Intel ne correspond pas à des performances plus élevées.
Les performances de la technologie Intel® Turbo Boost varient selon le matériel, les logiciels et la configuration générale du système. Pour en savoir plus, consultez le site http://www.intel.com/technology/turboboost/.
Autonomie de la batterie testée par HP avec une lecture vidéo Full HD en continu, une résolution de 1080p (1920 x 1080), une luminosité de 150 nits, un niveau audio de 17 % comme image par défaut, un niveau audio de lecture vidéo de 100 %, lu à partir d’un stockage local en plein écran, avec un casque connecté, ou un haut-parleur (si aucun port jack audio), option sans fil activée mais non connectée. L’autonomie réelle de la batterie varie selon la configuration et la capacité maximale diminue naturellement avec le temps et l’utilisation.
Wi-Fi 6E est conçu pour prendre en charge des débits de l’ordre du gigabit lors du transfert de fichiers entre deux appareils connectés au même routeur. Nécessite un routeur sans fil, vendu séparément.
Le Wi-Fi 6E nécessite un routeur Wi-Fi 6E, vendu séparément, pour fonctionner dans la bande des 6 GHz. La disponibilité des points d’accès sans fil publics est limitée. Le Wi-Fi 6E est rétrocompatible avec les spécifications 802.11 antérieures. Il est disponible uniquement dans les pays où la fréquence 6 GHz est prise en charge.
Toutes les spécifications de performance sont les spécifications nominales fournies par les fabricants de composants HP ; les performances réelles peuvent être plus élevées ou plus faibles.
Pourcentage entre les zones d’affichage active et non active d’une part et la zone d’affichage active plus la bordure d’autre part. La mesure s’effectue avec le couvercle placé en position verticale sur le bureau.
Pour de meilleurs résultats avec HP Veille et Charge, utilisez un câble pour protocole de chargement USB standard ou un adaptateur de câble avec un appareil externe.
Le port USB SuperSpeed de 20 Gbit/s n’est pas disponible.
Retour à LastPass Basic après 30 jours.
La capacité réelle en watts-heures (Wh) de la batterie variera selon la capacité de conception. La capacité de la batterie diminuera naturellement avec la durée de conservation, le temps, l’utilisation, l’environnement, la température, la configuration du système, les applications chargées, les fonctionnalités, les paramètres de gestion de l’alimentation et d’autres facteurs.
Doit être activé dans les 180 jours suivant l’activation de Windows.
Offre disponible dans le monde entier (à l’exception de la Chine et des pays sous embargo ou d’autres pays soumis à des restrictions en vertu de la loi ou de la réglementation en vigueur) pour les nouveaux abonnés et les abonnés actuels âgés de plus de 18 ans. Cliquez sur l’icône Adobe dans le menu de démarrage pour bénéficier d’un abonnement d’essai gratuit d’un mois pour certains logiciels Adobe. Le logiciel est lié à l’appareil et n’est pas transférable. Si vous souhaitez souscrire un abonnement avec renouvellement automatique, vous pouvez préciser votre mode de paiement lors de l’inscription. En ajoutant un mode de paiement, votre abonnement sera automatiquement renouvelé au tarif en vigueur à la date de renouvellement jusqu’à ce que vous l’annuliez. Si vous annulez avant la fin de l’essai gratuit d’un mois, cet abonnement ne vous sera pas facturé. Vous pouvez annuler votre abonnement à tout moment via votre page de compte Adobe ou en contactant l’assistance clientèle. Veuillez consulter les prix actuels pour les produits Adobe disponibles dans cette offre. Cette offre ne s’applique pas aux clients du secteur de l’éducation, aux fabricants d’équipement d’origine ou aux achats de licences en volume. Sous réserve de disponibilité dans le pays de résidence du bénéficiaire. Des conditions supplémentaires peuvent s’appliquer. L’OFFRE EST NULLE EN CAS D’INTERDICTION OU DE RESTRICTION LÉGALE.
D’après l’enregistrement U.S. EPEAT® selon la norme IEEE 1680.1-2018 EPEAT®. Le statut EPEAT® varie selon le pays. Pour plus d’informations, rendez-vous sur www.epeat.net.
Ce PC est livré avec Duet for HP préinstallé. Pour l’utiliser sur des appareils secondaires; téléchargez l’application depuis iOS ou Google Play Store et connectez les appareils à votre PC. L’utilisation d’un stylet ou de la saisie tactile depuis un appareil secondaire nécessite de passer à la version professionnelle de Duet, qu’il est possible d’acheter depuis l’application Duet for HP.
Le pourcentage de plastique océanique contenu dans chaque composant varie en fonction du produit.
Laptops manufactured with recycled metal material in product cover. Percentage of recycled metal varies by product.
Les composants du clavier contiennent du plastique recyclé post-consommation. Le pourcentage de matières recyclées post-consommation contenues dans chaque composant varie en fonction du produit.
Résultat basé sur un test de portée sans fil réalisé avec l’outil de référence Chariot. Nécessite un routeur sans fil vendu séparément et prenant en charge les canaux 160 MHz. Point d’accès sans fil et service Internet requis et vendus séparément. La disponibilité des points d’accès sans fil publics peut être limitée. La fonction Wi-Fi 6 (802.11ax) est rétrocompatible avec les spécifications précédentes de Wi-Fi 802.11. Les performances sont soumises à l’environnement, aux bâtiments, au terrain et à d’autres limitations. Vérifiez la disponibilité dans votre pays.
Des améliorations en termes de couverture et de débit avec la fonctionnalité Gain d’antenne dynamique ont été obtenues en s’appuyant sur un environnement extérieur en espace libre à l’aide de la formule de Friis. Le gain d’antenne dynamique est une fonctionnalité incluse dans le réseau LAN sans fil HP Extended Range. La fonctionnalité Gain d’antenne dynamique est disponible dans les pays européens couverts par l’homologation CE et Chine.
Le fonctionnement du Bluetooth® 5.3 nécessite la prise en charge de Microsoft OS/Chrome OS. Jusqu’à ce que la prise en charge de Microsoft OS/Chrome OS soit disponible, le Bluetooth® 5.3 fonctionnera comme le Bluetooth® 5.2 ou inférieur.