location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion 15-eg2026nl Intel® Core™ i7 i7-1255U Ordinateur portable 39,6 cm (15.6") Full HD 16 Go DDR4-SDRAM 1 To SSD Wi-Fi 5 (802.11ac) Windows 11 Home Argent

Marque:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Famille de produit:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
15
HP segment:
HP segment
Maison
Nom du produit:
Le nom du produit est l’identification du produit pour la marque, souvent le nom du modèle, mais qui n’est pas complètement unique puisqu’il inclut des variantes du produit. Le nom de produit est un élément clé du titre produit chez Icecat dans la fiche produit.
15-eg2026nl
Code produit:
Identificateur unique de la marque pour un produit. Plusieurs Codes produits peuvent être mappés à une fiche produit mère si les spécificités sont identiques. Nous cartographions les codes erronés ou parfois des variantes logistiques.
8F908EA
GTIN (EAN/UPC):
European Article Number (EAN) et le Universal Product Code (UPC) sont plus connus sous le nom de code barres sur l'emballage d'un produit pour l'identifier de façon unique dans un magasin ou dans un processus logistique. Un produit peut avoir plusieurs codes barres en fonction des variations logistiques telles que l'emballage ou le pays.
0196786301650 show
Catégorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Qualité de la fiche produit: créée par Icecat
La qualité de la fiche produit peut être de différents niveaux:
données de base: Seules les informations de base du produit ont été importées (identifiants produit), la fiche produit n'a pas encore été décrite par un éditeur.
creé par HP: La fiche produit a été importée directement auprès du fabricant mais n'a pas encore été standardisée par un éditeur Icecat.
créée par Icecat: La fiche a été renseignée et standardisée par un éditeur Icecat.
Nombre de consultations du produit: 1145
Cette statistique est basée sur le téléchargement de cette fiche produit par 97136 sites e-commerce(sites marchands, sites de comparaisons, plateformes, distributeurs etc) depuis le L'Open Icecat contient les fiches produits des marques qui sponsorisent Icecat. Il y a, à ce jour, 94642 utilisateurs de l'Open Icecat (le catalogue gratuit)..
Info modifiées le: 08 Mar 2024 02:47:07
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jan 2024
Product end of life date
Bullet Points HP Pavilion 15-eg2026nl Intel® Core™ i7 i7-1255U Ordinateur portable 39,6 cm (15.6") Full HD 16 Go DDR4-SDRAM 1 To SSD Wi-Fi 5 (802.11ac) Windows 11 Home Argent
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Tous les jours Ordinateur portable Clapet Argent
  • - Intel® Core™ i7 i7-1255U
  • - 39,6 cm (15.6") Full HD 1920 x 1080 pixels IPS 16:9
  • - 16 Go DDR4-SDRAM 3200 MHz 2 x 8 Go
  • - 1 To SSD
  • - Intel Iris Xe Graphics
  • - Wi-Fi 5 (802.11ac) Bluetooth 5.0
  • - Lithium-Ion (Li-Ion) 41 Wh 7,5 h 45 W
  • - Windows 11 Home
Plus>>>
Brève description sommaire HP Pavilion 15-eg2026nl Intel® Core™ i7 i7-1255U Ordinateur portable 39,6 cm (15.6") Full HD 16 Go DDR4-SDRAM 1 To SSD Wi-Fi 5 (802.11ac) Windows 11 Home Argent:
Cette description courte de la fiche technique du HP Pavilion 15-eg2026nl Intel® Core™ i7 i7-1255U Ordinateur portable 39,6 cm (15.6") Full HD 16 Go DDR4-SDRAM 1 To SSD Wi-Fi 5 (802.11ac) Windows 11 Home Argent est générée automatiquement en utilisant le titre du produit et les six premières caractéristiques clés

HP Pavilion 15-eg2026nl, Intel® Core™ i7, 39,6 cm (15.6"), 1920 x 1080 pixels, 16 Go, 1 To, Windows 11 Home

Description longue HP Pavilion 15-eg2026nl Intel® Core™ i7 i7-1255U Ordinateur portable 39,6 cm (15.6") Full HD 16 Go DDR4-SDRAM 1 To SSD Wi-Fi 5 (802.11ac) Windows 11 Home Argent:
C'est une description longue de HP Pavilion 15-eg2026nl Intel® Core™ i7 i7-1255U Ordinateur portable 39,6 cm (15.6") Full HD 16 Go DDR4-SDRAM 1 To SSD Wi-Fi 5 (802.11ac) Windows 11 Home Argent générée automatiquement, basée sur le titre du produit et les trois premières caractéristiques des cinq premiers groupes clés.

HP Pavilion 15-eg2026nl. Type de produit: Ordinateur portable, Elément de format: Clapet. Famille de processeur: Intel® Core™ i7, Modèle de processeur: i7-1255U. Taille de l'écran: 39,6 cm (15.6"), Type HD: Full HD, Résolution de l'écran: 1920 x 1080 pixels. Mémoire interne: 16 Go, Type de mémoire interne: DDR4-SDRAM. Capacité totale de stockage: 1 To, Supports de stockage: SSD. Modèle d'adaptateur graphique à bord: Intel Iris Xe Graphics. Système d'exploitation installé: Windows 11 Home. Couleur du produit: Argent. Poids: 1,74 kg

Design
Couleur nom
Natural silver aluminum cover and keyboard frame, natural silver base
Type de produit *
Ordinateur portable
Couleur du produit *
Argent
Elément de format *
Clapet
position de marché
Tous les jours
Année de lancement
2023
Nom de marque original
HP
Écran
Taille de l'écran *
39,6 cm (15.6")
Résolution de l'écran *
1920 x 1080 pixels
Écran tactile *
No
Type HD
Full HD
Type de panneau
IPS
Ratio de format d'image
16:9
Écran antireflet
Yes
Technologie d'encadrement d'écran
Micro-Edge
Luminosité de l'écran
250 cd/m²
Diagonale verrerie (cm)
39,6 cm
Espace de couleur RGB
NTSC
Palette de couleurs
45%
Processeur
Fabricant de processeur *
Intel
Famille de processeur *
Intel® Core™ i7
Génération de processeurs
12e génération de processeurs Intel® Core™ i7
Modèle de processeur *
i7-1255U
Nombre de coeurs de processeurs
10
Processeur nombre de threads
12
Fréquence du processeur Turbo
4,7 GHz
Cœurs de performance
2
Cœurs efficaces
8
Fréquence Turbo maximale des Performance-cores
4,7 GHz
Fréquence Turbo maximale des Effcient-cores
3,5 GHz
Le cache du processeur
12 Mo
Type de cache de processeur
L3
TDP configurable vers le bas
12 W
Puissance de base du processeur
15 W
Puissance maximum du turbo
55 W
Mémoire
Mémoire interne *
16 Go
Type de mémoire interne
DDR4-SDRAM
Fréquence de la mémoire
3200 MHz
Disposition de la mémoire (fente x taille)
2 x 8 Go
ECC
No
Non-ECC
Yes
Support de stockage
Capacité totale de stockage *
1 To
Supports de stockage *
SSD
Capacité SDD totale
1 To
Nombre de SSD installés
1
Capacité du Solid State Drive (SSD)
1 To
Interface du Solid State Drive (SSD)
PCI Express
NVMe
Yes
Facteur de forme SSD
M.2
Type de lecteur optique *
No
Graphique
Modèle d'adaptateur graphique discrêt *
Indisponible
À bord adaptateur graphique *
Yes
Fabricant de GPU intégré
Intel
Adaptateur graphique *
No
Famille d'adaptateur graphique intégré
Intel Iris Xe Graphics
Modèle d'adaptateur graphique à bord *
Intel Iris Xe Graphics
Audio
Haut-parleurs intégrés
Yes
Nombre de haut-parleurs intégrés
2
Microphone intégré
Yes
Nombre de microphones
2
Caméra
Caméra avant
Yes
Caméra avant de type HD
HD
Réseau
Norme Wi-Fi *
Wi-Fi 5 (802.11ac)
Standards wifi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Connexion au réseau mobile *
No
Type d'antenne
2x2
Modèle de contrôleur WLAN
Realtec RTL8822CE
Fabricant du contrôleur WLAN
Realtek
Bluetooth
Yes
Version du Bluetooth
5.0
MIMO (entrées multiples, sorties multiples)
Yes
Connectivité
Quantité de ports de type A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantité de ports de type C USB 3.2 Gen 2 (3.1 Gen 2)
1
Quantité de ports HDMI *
1
Version HDMI
2.1
Combo casque / microphone Port
Yes
Type de port de chargement
USB Type-C
Mode alternatif de DisplayPort USB de type C
Yes
Capacité de puissance USB
Yes
Veille et charge USB
Yes
Ports veille et charge USB
1
représentation / réalisation
Carte mère chipset
Intel SoC
Clavier
Dispositif de pointage
Pavé tactile
Pavé numérique *
Yes
Clavier backlight
Yes
Clavier complet
Yes
Nom de la couleur du clavier
natural silver
Logiciel
Système d'exploitation installé *
Windows 11 Home
Caractéristiques spéciales du processeur
Configuration CPU (max)
1
Caractéristiques spéciales
HP Audio Boost
Yes
Type de haut parleur HP
HP Dual Speakers
Adaptateur CA HP Smart
Yes
HP Imagepad
Yes
Caméra avant HP
HP Wide Vision HD
Segment HP
Maison
Batterie
Technologie batterie
Lithium-Ion (Li-Ion)
Nombre de cellules de batterie
3
Capacité de la batterie *
41 Wh
Autonomie maximum de la batterie
7,5 h
Lecture vidéo en continue
10,25 h
Chargement rapide
Yes
Puissance
AC adaptateur puissance
45 W
Fréquence de l'adaptateur secteur
50 - 60 Hz
Tension d'entrée de l'adaptateur secteur
100 - 240 V
Sécurité
Lecteur d'empreintes digitales
Yes
Puce TPM (Trusted Platform Module)
Yes
Protection par mot de passe
Yes
Sustainability
Conformité à la durabilité
Yes
Certificats de durabilité
ENERGY STAR, EPEAT Silver
Poids et dimensions
Largeur
360,2 mm
Profondeur
234 mm
Hauteur
17,9 mm
Poids *
1,74 kg
Informations sur l'emballage
Largeur du colis
69 mm
Profondeur du colis
520 mm
Hauteur du colis
305 mm
Poids du paquet
2,29 kg
Contenu de l'emballage
Stylet
No