location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY x360 15-ey0652nz AMD Ryzen™ 7 5825U Hybride (2-en-1) 39,6 cm (15.6") Écran tactile Full HD 16 Go DDR4-SDRAM 1 To SSD Wi-Fi 6E (802.11ax) Windows 11 Home Noir

Marque:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Famille de produit:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY x360
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
15
HP segment:
HP segment
Maison
Nom du produit:
Le nom du produit est l’identification du produit pour la marque, souvent le nom du modèle, mais qui n’est pas complètement unique puisqu’il inclut des variantes du produit. Le nom de produit est un élément clé du titre produit chez Icecat dans la fiche produit.
15-ey0652nz
Code produit:
Identificateur unique de la marque pour un produit. Plusieurs Codes produits peuvent être mappés à une fiche produit mère si les spécificités sont identiques. Nous cartographions les codes erronés ou parfois des variantes logistiques.
81B03EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) et le Universal Product Code (UPC) sont plus connus sous le nom de code barres sur l'emballage d'un produit pour l'identifier de façon unique dans un magasin ou dans un processus logistique. Un produit peut avoir plusieurs codes barres en fonction des variations logistiques telles que l'emballage ou le pays.
0197497219029 show
Catégorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
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
Nombre de consultations du produit: 899
Cette statistique est basée sur le téléchargement de cette fiche produit par 97136 sites e-commerce(sites marchands, sites de comparaisons, plateformes, distributeurs etc) depuis le L'Open Icecat contient les fiches produits des marques qui sponsorisent Icecat. Il y a, à ce jour, 94642 utilisateurs de l'Open Icecat (le catalogue gratuit)..
Info modifiées le: 16 Jan 2024 06:29:47
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Oct 2023
Product end of life date
Bullet Points HP ENVY x360 15-ey0652nz AMD Ryzen™ 7 5825U Hybride (2-en-1) 39,6 cm (15.6") Écran tactile Full HD 16 Go DDR4-SDRAM 1 To SSD Wi-Fi 6E (802.11ax) Windows 11 Home Noir
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Processeur AMD Ryzen™ 7 5825U (jusqu’à 4,5 GHz de fréquence Boost maximale, 16 Mo de mémoire cache L3, 8 cœurs, 16 threads)
  • - Windows 11 Famille
  • - Écran tactile Full HD d'une diagonale de 39,6 cm (15,6 pouces)
  • - Carte graphique AMD Radeon™
  • - 16 GB memory; 1 TB SSD storage
Garantie: La garantie limitée de 2 ans (2/2/0) couvre les pièces et la main-d’œuvre pendant 2 ans. Pas de réparation sur site. Les conditions générales varient selon le pays. Certaines restrictions et exclusions s’appliquent.
Description courte HP ENVY x360 15-ey0652nz AMD Ryzen™ 7 5825U Hybride (2-en-1) 39,6 cm (15.6") Écran tactile Full HD 16 Go DDR4-SDRAM 1 To SSD Wi-Fi 6E (802.11ax) Windows 11 Home Noir :
La description éditoriale courte de HP ENVY x360 15-ey0652nz AMD Ryzen™ 7 5825U Hybride (2-en-1) 39,6 cm (15.6") Écran tactile Full HD 16 Go DDR4-SDRAM 1 To SSD Wi-Fi 6E (802.11ax) Windows 11 Home Noir

ENVY x360 2-in-1 Laptop 15-ey0652nz, Windows 11 Famille, 15.6", écran tactile, AMD Ryzen™ 7, 16Go RAM, 1To Disque SSD, FHD, Noir nuit
Plus>>>
HP ENVY x360 15-ey0652nz AMD Ryzen™ 7 5825U Hybride (2-en-1) 39,6 cm (15.6") Écran tactile Full HD 16 Go DDR4-SDRAM 1 To SSD Wi-Fi 6E (802.11ax) Windows 11 Home Noir:
Le texte marketing officiel de HP ENVY x360 15-ey0652nz AMD Ryzen™ 7 5825U Hybride (2-en-1) 39,6 cm (15.6") Écran tactile Full HD 16 Go DDR4-SDRAM 1 To SSD Wi-Fi 6E (802.11ax) Windows 11 Home Noir tel que fournis par le fabricant

Une puissance de création illimitée
Soyez libre de créer sans limite avec la puissance du HP Envy x360 15,6 pouces. Cumulez le pouvoir de création de tous vos appareils avec HP Palette. La vitesse et l’endurance réunies avec le processeur AMD Ryzen™[1]. Profitez de couleurs sublimes sur l’écran 15,6 pouces. Offrez une image impeccable en appels vidéo avec une caméra 5MPX[2] dotée de HP Auto Frame et de la réduction du bruit via l’IA.

Brève description sommaire HP ENVY x360 15-ey0652nz AMD Ryzen™ 7 5825U Hybride (2-en-1) 39,6 cm (15.6") Écran tactile Full HD 16 Go DDR4-SDRAM 1 To SSD Wi-Fi 6E (802.11ax) Windows 11 Home Noir:
Cette description courte de la fiche technique du HP ENVY x360 15-ey0652nz AMD Ryzen™ 7 5825U Hybride (2-en-1) 39,6 cm (15.6") Écran tactile Full HD 16 Go DDR4-SDRAM 1 To SSD Wi-Fi 6E (802.11ax) Windows 11 Home Noir est générée automatiquement en utilisant le titre du produit et les six premières caractéristiques clés

HP ENVY x360 15-ey0652nz, AMD Ryzen™ 7, 39,6 cm (15.6"), 1920 x 1080 pixels, 16 Go, 1 To, Windows 11 Home

Description longue HP ENVY x360 15-ey0652nz AMD Ryzen™ 7 5825U Hybride (2-en-1) 39,6 cm (15.6") Écran tactile Full HD 16 Go DDR4-SDRAM 1 To SSD Wi-Fi 6E (802.11ax) Windows 11 Home Noir:
C'est une description longue de HP ENVY x360 15-ey0652nz AMD Ryzen™ 7 5825U Hybride (2-en-1) 39,6 cm (15.6") Écran tactile Full HD 16 Go DDR4-SDRAM 1 To SSD Wi-Fi 6E (802.11ax) Windows 11 Home Noir générée automatiquement, basée sur le titre du produit et les trois premières caractéristiques des cinq premiers groupes clés.

HP ENVY x360 15-ey0652nz. Type de produit: Hybride (2-en-1), Elément de format: Clapet. Famille de processeur: AMD Ryzen™ 7, Modèle de processeur: 5825U. Taille de l'écran: 39,6 cm (15.6"), Type HD: Full HD, Résolution de l'écran: 1920 x 1080 pixels, Écran tactile. Mémoire interne: 16 Go, Type de mémoire interne: DDR4-SDRAM. Capacité totale de stockage: 1 To, Supports de stockage: SSD. Modèle d'adaptateur graphique à bord: AMD Radeon Graphics. Système d'exploitation installé: Windows 11 Home. Couleur du produit: Noir

Outils de création de pointe
Outils de création de pointe

Profitez de couleurs sublimes sur l’écran 15,6 pouces et de la vitesse du processeur AMD puissant et endurant[1].

Partage instantané des images et des fichiers
Partage instantané des images et des fichiers

En plus de HP Palette, l’ordinateur intègre notamment HP QuickDrop pour faciliter le transfert sans fil.

Images impeccables en appels vidéo
Images impeccables en appels vidéo

Communiquez par vidéo dans des conditions impeccables avec la réduction du bruit via l’IA et la caméra 5MPX[2] dotée de HP Auto Frame et de l’obturateur de confidentialité.

Carte graphique AMD Radeon™

Pour vos jeux comme pour vos films, bénéficiez de hautes performances pour tous vos divertissements.

HP QuickDrop
HP QuickDrop

Transfère sans fil des photos, des vidéos, des documents etc. entre ton ordinateur et ton appareil mobile.

Coupure du microphone

Gardez l’esprit tranquille tout en appréciant la commodité d’un bouton dédié de coupure du microphone que vous pouvez activer facilement. Un témoin à LED vous indique s’il est allumé.

Obturateur de caméra

Dites adieu à cet affreux scotch qui protège votre vie privée. Préservez votre confidentialité et votre sécurité avec un obturateur physique visible qui éteint la caméra de votre ordinateur lorsque vous ne l’utilisez pas.

Profitez pleinement des fonctionnalités de votre 365.

Donnez vie à vos idées. Votre créativité est désormais stimulée grâce à Microsoft Office 365 (Word, Excel et Power Point) qui comprend désormais des fonctions d’assistance intelligentes qui contribuent à rendre vos textes plus lisibles, vos données plus claires et vos présentations plus puissantes visuellement. Essayez Microsoft 365 gratuitement. Version d’essai de 1 mois pour les nouveaux clients de Microsoft 365.

Stockage SSD PCIe NVMe™ M.2

Démarrez votre ordinateur en quelques secondes avec jusqu’à 1 To de stockage SSD PCIe NVMe™ M.2.

Une expérience audio puissante

Les deux haut-parleurs HP, le système HP Audio Boost et une optimisation sonore signée Bang & Olufsen donneront une autre dimension à vos contenus de divertissement. Mettez vos sens en éveil grâce à un système audio proche de la perfection.

Une toute nouvelle perspective
Une toute nouvelle perspective

Windows 11 offre un environnement calme et créatif pour vivre vos passions à travers une expérience nouvelle. Depuis la nouvelle version du menu Démarrer jusqu’aux nouvelles façons de vous connecter à vos contacts, actualités, jeux et contenus préférés, Windows 11 est le lieu idéal pour penser, s’exprimer et créer de manière naturelle. [4]

Processeurs AMD Ryzen™ série 5000 avec cartes graphiques Radeon™

Éveille tes sens grâce à une vitesse exceptionnelle avec une mobilité garantie. Les nouveaux processeurs AMD Ryzen™ série 5000 donnent vie à vos expériences, en apportant tout ce dont vous avez besoin et bien plus encore. [1]

Écran AMOLED

Un écran avec atténuation des pixels, offrant de véritables noirs et des contrastes forts qui ménage vos yeux et affiche des couleurs enrichies, bien plus profondes et prenant en charge le 4K HDR pour une qualité d’image irréprochable. [6]

Anti-scintillement

Grâce à la technologie de gradation CC, qui commande la luminosité en ajustant le courant continu plutôt qu’en actionnant le rétroéclairage, nous pouvons supprimer le scintillement de l’écran pour un affichage plus confortable. [7]

Design durable

Parce que les détails font toute la différence, la conception de ce produit comprend des matériaux durables comme du plastique océanique et du plastique recyclé post-consommation. [8]

Chargeur rapide HP

Lorsque la batterie de votre ordinateur portable est faible, personne n’a le temps d’attendre des heures pour une recharge. Éteignez votre appareil et passez de 0 à 50 % de charge en environ 30 minutes. [9]

Caméra IR 5 Mpx HP True Vision

La caméra haute qualité vous offre une richesse d’affichage époustouflante pour vos discussions vidéo avec toute la famille, grâce à une résolution pouvant atteindre 2592 x 1944. Le capteur infrarouge vous permet de profiter des fonctionnalités de sécurité supplémentaires de Windows Hello pour une connexion plus sécurisée à votre ordinateur. [2]

Débit de données et alimentation de signalisation USB Type-C® 10Gbps
Débit de données et alimentation de signalisation USB Type-C® 10Gbps

Alimentez votre périphérique ou branchez un écran externe sur un port USB-C® unique avec une vitesse de transfert de 10 Gbit/s. De plus, il est réversible et simple à connecter. [10]

McAfee® LiveSafe™

Protégez votre système d’exploitation grâce à un abonnement gratuit de 30 jours à McAfee® LiveSafe™. [11]

Offre Adobe

Bénéficiez d’une version d'essai gratuite d'un mois des meilleures applications de créativité et de productivité d'Adobe pour l'achat d'un ordinateur HP. Créez tout ce que vous pouvez imaginer : photos, vidéos, graphiques, pages Web, PDF, etc. Découvrez l'application qui répond le mieux à vos besoins. [5]

Design
Couleur nom
Aluminium noir nuit
Type de produit *
Hybride (2-en-1)
Couleur du produit *
Noir
Elément de format *
Clapet
position de marché
Premium
Année de lancement
2023
Design Produit
Finition anodisée et sablée
Nom de marque original
HP
Écran
Taille de l'écran *
39,6 cm (15.6")
Résolution de l'écran *
1920 x 1080 pixels
Écran tactile *
Yes
Type HD
Full HD
Type de panneau
UWVA
Rétroéclairage à LED
Yes
Ratio de format d'image
16:9
Type de verre de l'écran
Vitre bord à bord
Technologie d'encadrement d'écran
Micro-Edge
Luminosité de l'écran
500 cd/m²
Diagonale verrerie (cm)
39,6 cm
Espace de couleur RGB
DCI-P3
Palette de couleurs
100%
Processeur
Fabricant de processeur *
AMD
Famille de processeur *
AMD Ryzen™ 7
Modèle de processeur *
5825U
Nombre de coeurs de processeurs
8
Processeur nombre de threads
16
Fréquence du processeur Turbo
4,5 GHz
Le cache du processeur
16 Mo
Type de cache de processeur
L3
Mémoire
Mémoire interne *
16 Go
Type de mémoire interne
DDR4-SDRAM
Fréquence de la mémoire
3200 MHz
Disposition de la mémoire (fente x taille)
2 x 8 Go
Nombre de ports internes d'extension de mémoire libre
2
Non-ECC
Yes
Support de stockage
Capacité totale de stockage *
1 To
Supports de stockage *
SSD
Capacité SDD totale
1 To
Nombre de SSD installés
1
Capacité du Solid State Drive (SSD)
1 To
Interface du Solid State Drive (SSD)
PCI Express
NVMe
Yes
Facteur de forme SSD
M.2
Lecteur de cartes mémoires intégré
Yes
Graphique
Modèle d'adaptateur graphique discrêt *
Indisponible
À bord adaptateur graphique *
Yes
Fabricant de GPU intégré
AMD
Adaptateur graphique *
No
Famille d'adaptateur graphique intégré
AMD Radeon Graphics
Modèle d'adaptateur graphique à bord *
AMD Radeon Graphics
AMD FreeSync
Yes
Audio
Système audio
B&O PLAY
Haut-parleurs intégrés
Yes
Nombre de haut-parleurs intégrés
2
Fabricant de haut-parleurs
Bang & Olufsen
Microphone intégré
Yes
Nombre de microphones
2
Caméra
Caméra avant
Yes
Résolution de la caméra avant (numerique)
5 MP
Caméra infrarouge (IR)
Yes
Caméra pour la vie privée
Yes
Type de confidentialité
Panneau vertical privé
Réseau
Norme Wi-Fi *
Wi-Fi 6E (802.11ax)
Standards wifi
Wi-Fi 6E (802.11ax)
Connexion au réseau mobile *
No
Type d'antenne
2x2
Réseau
Modèle de contrôleur WLAN
MediaTek MT7922
Fabricant du contrôleur WLAN
MediaTek
Bluetooth
Yes
Version du Bluetooth
5.2
MIMO (entrées multiples, sorties multiples)
Yes
Type MIMO
Multi User MIMO
Connectivité
Quantité de ports de type A USB 3.2 Gen 2 (3.1 Gen 2)
2
Quantité de ports de type C USB 3.2 Gen 2 (3.1 Gen 2)
2
Quantité de ports HDMI *
1
Version HDMI
2.1
Combo casque / microphone Port
Yes
Type de port de chargement
USB Type-C
Mode alternatif de DisplayPort USB de type C
Yes
Capacité de puissance USB
Yes
Veille et charge USB
Yes
Ports veille et charge USB
3
représentation / réalisation
Carte mère chipset
AMD SoC
Boussole électronique
Yes
Accéléromètre
Yes
Gyroscope
Yes
Capteur de température
Yes
Clavier
Dispositif de pointage
Pavé tactile
Pavé numérique *
No
Clavier backlight
Yes
Clavier complet
Yes
Logiciel
Logiciels pré-installés
Duet® pour HP (30 jours d’essai gratuit); ExpressVPN (30 jours d’essai gratuit); LastPass Premium(30 jours d’essai gratuit), Version d'essai de 1 mois pour les nouveaux clients de Microsoft 365, McAfee LiveSafe™; Offre d’essai gratuite Adobe de 1 mois
Logiciel de test
25 Go d’espace Dropbox pendant 12 mois
Système d'exploitation installé *
Windows 11 Home
Logiciels fournis
McAfee LiveSafe; Dropbox
Caractéristiques spéciales
HP Audio Boost
Yes
Type de haut parleur HP
HP Dual Speakers
HP Imagepad
Yes
Caméra avant HP
HP TrueVision 5MP
Outils de sécurité HP
Clavier tout-en-un ; Prise en charge du Trusted Platform Module (micrologiciel TPM)
Logiciel HP fourni
HP Support Assistant; HP Connection Optimizer; HP Command Center; HP QuickDrop; MyHP; OMEN Gaming Hub; HP Display Control; HP Palette; HP Enhanced Lighting
Segment HP
Maison
HP GTIN (EAN/UPC)
197497219029
Batterie
Technologie batterie
Lithium-Ion (Li-Ion)
Nombre de cellules de batterie
3
Capacité de la batterie *
51 Wh
Autonomie maximum de la batterie
11,75 h
Lecture vidéo en continue
15,25 h
Chargement rapide
Yes
Durée de charge rapide (50%)
30 min
Poids de la batterie
210 g
Puissance
AC adaptateur puissance
65 W
Fréquence de l'adaptateur secteur
50 - 60 Hz
Tension d'entrée de l'adaptateur secteur
100 - 240 V
Sécurité
Puce TPM (Trusted Platform Module)
Yes
Protection par mot de passe
Yes
Protection avec mot de passe
BIOS, Bouton marche, Utilisateur
Sustainability
Conformité à la durabilité
Yes
Certificats de durabilité
EPEAT Gold, ENERGY STAR
Technologies et matériaux durables
Boîtier(s) des haut-parleurs et cadre fabriqués à partir de plastique issu de déchets récupérés dans l’environnement; Capot, cadre de clavier, base et bouchon(s) de charnière(s) fabriqués à partir de métal recyclé; Les touches du clavier et les touches de type ciseaux contiennent du plastique recyclé post-consommation
Poids et dimensions
Largeur
359 mm
Profondeur
229 mm
Hauteur
18,6 mm
Poids *
1,71 kg
Informations sur l'emballage
Largeur du colis
69 mm
Profondeur du colis
520 mm
Hauteur du colis
305 mm
Poids du paquet
2,92 kg
Autres caractéristiques
Nombre de haut-parleurs
2
Pays Grossiste
Switzerland 1 distributor(s)
Avertissement HP ENVY x360 15-ey0652nz AMD Ryzen™ 7 5825U Hybride (2-en-1) 39,6 cm (15.6") Écran tactile Full HD 16 Go DDR4-SDRAM 1 To SSD Wi-Fi 6E (802.11ax) Windows 11 Home Noir:
Avertissement

[1] La technologie multicœur est conçue pour améliorer les performances de certains logiciels. Les applications logicielles et les clients ne bénéficient pas nécessairement tous de cette technologie. Les performances et la fréquence d’horloge varient en fonction de la charge de travail applicative et de vos configurations matérielles et logicielles. La numérotation AMD ne constitue pas une mesure de la fréquence d’horloge.
[2] Pour certaines fonctionnalités, certains logiciels ou applications tiers pourront être nécessaires. Service Internet requis et non inclus.

[4] Certaines éditions ou versions de Windows ne prennent pas en charge toutes les fonctionnalités. Pour profiter pleinement des fonctionnalités de Windows, les systèmes peuvent nécessiter une mise à niveau et/ou l’achat de matériel, pilotes et logiciels séparés, ou encore une mise à jour du BIOS. Windows est automatiquement mis à jour et activé. Internet haute vitesse et compte Microsoft requis. Des frais de FAI et des dépenses supplémentaires peuvent s’appliquer pour les mises à jour. Consultez le site http://www.windows.com.
[5] Offre disponible dans le monde entier (à l’exception de la Chine et des pays sous embargo ou d’autres pays soumis à des restrictions en vertu de la loi ou de la réglementation en vigueur) pour les nouveaux abonnés et les abonnés actuels âgés de plus de 18 ans. Cliquez sur l’icône Adobe dans le menu de démarrage pour bénéficier d’un abonnement d’essai gratuit d’un mois pour certains logiciels Adobe. Le logiciel est lié à l’appareil et n’est pas transférable. Si vous souhaitez souscrire un abonnement avec renouvellement automatique, vous pouvez préciser votre mode de paiement lors de l’inscription. En ajoutant un mode de paiement, votre abonnement sera automatiquement renouvelé au tarif en vigueur à la date de renouvellement jusqu’à ce que vous l’annuliez. Si vous annulez avant la fin de l’essai gratuit d’un mois, cet abonnement ne vous sera pas facturé. Vous pouvez annuler votre abonnement à tout moment via votre page de compte Adobe ou en contactant l’assistance clientèle. Veuillez consulter les prix actuels pour les produits Adobe disponibles dans cette offre. Cette offre ne s’applique pas aux clients du secteur de l’éducation, aux fabricants d’équipement d’origine ou aux achats de licences en volume. Sous réserve de disponibilité dans le pays de résidence du bénéficiaire. Des conditions supplémentaires peuvent s’appliquer. L’OFFRE EST NULLE EN CAS D’INTERDICTION OU DE RESTRICTION LÉGALE.
[6] La sortie graphique peut être limitée en fonction de la résolution maximale de l'affichage. Un contenu 4K est nécessaire pour afficher des images 4K.
[7] La fonction anti-scintillement permet d’atténuer le scintillement de l’écran grâce à l’intégration de rétroéclairages LED à gradation CC.
[8] Le pourcentage de plastique issu de déchets récupérés dans l’environnement et de plastique recyclé post-consommation varie d’un produit à l’autre. Le pourcentage de plastique recyclé est basé sur la définition énoncée dans la norme IEEE 1680.1-2018.
[9] Recharge la batterie à 50 % en moins de 30 minutes lorsque le système est hors tension (à l’aide de la commande « arrêter »). Nous recommandons d’utiliser l’adaptateur HP fourni avec l’ordinateur portable, ne pas utiliser un chargeur de batterie d’une capacité inférieure. Une fois que le chargement a atteint 50 %, la vitesse de chargement revient à la vitesse normale. La durée de chargement peut varier de +/-10 % en raison de la tolérance aux pannes du système. Disponible sur certains produits HP seulement. Rendez-vous sur le site http://store.hp.com pour obtenir une liste complète des caractéristiques du produit.
[10] Le débit réel peut varier. USB Type-C® et USB-C® sont des marques déposées de l'USB Implementers Forum.
[11] Service Internet nécessaire et non inclus. Abonnement requis après 30 jours.

Clauses de non-responsabilité relatives aux descriptions techniques
25 Go de stockage Dropbox gratuit pendant 12 mois à compter de la date d’enregistrement. Pour en savoir plus et connaître les conditions générales d'utilisation, notamment les politiques d'annulation, consultez le site de Dropbox à l'adresse https://www.dropbox.com/help/space/hp-promotion. Service Internet requis et non inclus.
Abonnement gratuit de 30 jours au service McAfee LiveSafe inclus. Accès Internet requis, mais non inclus. Abonnement requis après expiration.
L’autonomie de la batterie Windows MobileMark 18 varie selon divers facteurs, et notamment le modèle, la configuration, les applications chargées, les fonctionnalités, l’utilisation, la fonction sans fil et les réglages de gestion d’alimentation. La capacité maximale de la batterie diminue naturellement avec le temps et l’utilisation. Consultez le site https://bapco.com/products/mobilemark-2018/ pour plus d’informations.
Recharge jusqu’à 50 % de la batterie en seulement 30 minutes lorsque le système est hors tension (au moyen de la commande « Arrêter »). Nous recommandons d’utiliser l’adaptateur HP fourni avec l’ordinateur portable ; ne pas utiliser de chargeur de batterie de capacité inférieure. Une fois que le chargement a atteint 50 %, la vitesse de chargement revient à la vitesse normale. La durée de chargement peut varier de +/ — 10 % en raison de la tolérance aux pannes du système. Disponible sur certains produits HP seulement. Pour obtenir une liste complète des caractéristiques du produit, consulter http://store.hp.com.
La technologie multicœur est conçue pour améliorer les performances de certains logiciels. Les clients ou applications logicielles ne bénéficieront pas nécessairement tous de cette technologie. Les performances et la fréquence d’horloge varient en fonction de la charge de travail applicative ainsi que de vos configurations matérielles et logicielles. La numérotation AMD n’est pas une mesure de la fréquence d’horloge.
Les performances maximales de fréquence Boost varient selon le matériel, les logiciels et la configuration générale du système.
Autonomie de la batterie testée par HP avec une lecture vidéo Full HD en continu, une résolution de 1080p (1920 x 1080), une luminosité de 150 nits, un niveau audio de 17 % comme image par défaut, un niveau audio de lecture vidéo de 100 %, lu à partir d’un stockage local en plein écran, avec un casque connecté, ou un haut-parleur (si aucun port jack audio), option sans fil activée mais non connectée. L’autonomie réelle de la batterie varie selon la configuration et la capacité maximale diminue naturellement avec le temps et l’utilisation.
Wi-Fi 6E est conçu pour prendre en charge des débits de l’ordre du gigabit lors du transfert de fichiers entre deux appareils connectés au même routeur. Nécessite un routeur sans fil, vendu séparément.
Le Wi-Fi 6E nécessite un routeur Wi-Fi 6E, vendu séparément, pour fonctionner dans la bande des 6 GHz. La disponibilité des points d’accès sans fil publics peut être limitée. Le Wi-Fi 6E est rétrocompatible avec les spécifications précédentes de 802.11 et disponible dans les pays où le Wi-Fi 6E est pris en charge.
Toutes les spécifications de performance sont les spécifications nominales fournies par les fabricants de composants HP ; les performances réelles peuvent être plus élevées ou plus faibles.
Pourcentage entre les zones d’affichage active et non active d’une part et la zone d’affichage active plus la bordure d’autre part. La mesure s’effectue avec le couvercle placé en position verticale sur le bureau.
Pour de meilleurs résultats avec HP Veille et Charge, utilisez un câble pour protocole de chargement USB standard ou un adaptateur de câble avec un appareil externe.
La mention Faible lumière bleue du TÜV correspond à la qualité de la spécification relative au test de conformité des écrans. Pour plus de détails, consultez la page https://www.certipedia.com/?locale=en#search.
Retour à LastPass Basic après 30 jours.
La capacité réelle en watts-heures (Wh) de la batterie variera selon la capacité de conception. La capacité de la batterie diminuera naturellement avec la durée de conservation, le temps, l’utilisation, l’environnement, la température, la configuration du système, les applications chargées, les fonctionnalités, les paramètres de gestion de l’alimentation et d’autres facteurs.
Doit être activé dans les 180 jours suivant l’activation de Windows.
Offre disponible dans le monde entier (à l’exception de la Chine et des pays sous embargo ou d’autres pays soumis à des restrictions en vertu de la loi ou de la réglementation en vigueur) pour les nouveaux abonnés et les abonnés actuels âgés de plus de 18 ans. Cliquez sur l’icône Adobe dans le menu de démarrage pour bénéficier d’un abonnement d’essai gratuit d’un mois pour certains logiciels Adobe. Le logiciel est lié à l’appareil et n’est pas transférable. Si vous souhaitez souscrire un abonnement avec renouvellement automatique, vous pouvez préciser votre mode de paiement lors de l’inscription. En ajoutant un mode de paiement, votre abonnement sera automatiquement renouvelé au tarif en vigueur à la date de renouvellement jusqu’à ce que vous l’annuliez. Si vous annulez avant la fin de l’essai gratuit d’un mois, cet abonnement ne vous sera pas facturé. Vous pouvez annuler votre abonnement à tout moment via votre page de Compte Adobe ou en contactant l’Assistance clientèle. Veuillez consulter les prix actuels d’Adobe Spark et des autres produits Adobe disponibles dans cette offre. Cette offre ne s’applique pas aux clients du secteur de l’éducation, aux fabricants d’équipement d’origine ou aux achats de licences en volume. Sous réserve de disponibilité dans le pays de résidence du bénéficiaire. Des conditions supplémentaires peuvent s’appliquer. L’OFFRE EST NULLE EN CAS D’INTERDICTION OU DE RESTRICTION LÉGALE.
DisplayHDR™ est la spécification relative au test de conformité des écrans de VESA pour la qualité HDR (High Dynamic Range). Pour plus de détails, consultez la page http://displayhdr.org.
D’après l’enregistrement U.S. EPEAT® selon la norme IEEE 1680.1-2018 EPEAT®. Le statut EPEAT® varie selon le pays. Pour plus d’informations, rendez-vous sur www.epeat.net.
La mention Écran Eyesafe® pour faible lumière bleue correspond à la qualité de la spécification relative au test de conformité des écrans. Pour plus de détails, consultez la page https://eyesafe.com.
FreeSync™ est disponible uniquement lorsqu’il est connecté à un port Display Port ou HDMI. FreeSync est une technologie AMD activée sur les écrans FHD ou QHD permettant d’éliminer les saccades et autres déchirures d’écran dans les jeux et vidéos en synchronisant la fréquence de rafraîchissement de l’écran avec la fréquence d’images de la carte graphique. Écran, carte graphique AMD Radeon™ et/ou les APU série-A d’AMD compatibles avec la norme DisplayPort™ Adaptive-Sync requise. AMD Catalyst™ 15.2 version bêta (ou ultérieure) requis. Le taux de rafraîchissement adaptatif varie en fonction de l’écran.
Ce PC est livré avec Duet for HP préinstallé. Pour l’utiliser sur des appareils secondaires; téléchargez l’application depuis iOS ou Google Play Store et connectez les appareils à votre PC. L’utilisation d’un stylet ou de la saisie tactile depuis un appareil secondaire nécessite de passer à la version professionnelle de Duet, qu’il est possible d’acheter depuis l’application Duet for HP.
Le poids et les dimensions du système peuvent varier en fonction des différences de configuration et de fabrication.
Le pourcentage de plastique océanique contenu dans chaque composant varie en fonction du produit.
Laptops manufactured with recycled metal material in product cover. Percentage of recycled metal varies by product.
Les composants du clavier contiennent du plastique recyclé post-consommation. Le pourcentage de matières recyclées post-consommation contenues dans chaque composant varie en fonction du produit.
La fonction anti-scintillement permet d’éviter tout scintillement de l’écran grâce à l’intégration de rétroéclairages ou émissions LED à gradation CC. La dalle OLED prend en charge la gradation CC à un niveau de luminosité supérieur à 100 nits.
Bluetooth® 5.3 operation requires Microsoft OS/Chrome OS support. Until Microsoft OS/Chrome OS support is available, Bluetooth® 5.3 will function as Bluetooth® 5.2 or lower.