location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 860 G10 Intel® Core™ i5 i5-1335U Ordinateur portable 40,6 cm (16") WUXGA 16 Go DDR5-SDRAM 512 Go SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Argent

Marque:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Famille de produit:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
800
HP segment:
HP segment
Professionnel
Nom du produit:
Le nom du produit est l’identification du produit pour la marque, souvent le nom du modèle, mais qui n’est pas complètement unique puisqu’il inclut des variantes du produit. Le nom de produit est un élément clé du titre produit chez Icecat dans la fiche produit.
860 G10
Code produit:
Identificateur unique de la marque pour un produit. Plusieurs Codes produits peuvent être mappés à une fiche produit mère si les spécificités sont identiques. Nous cartographions les codes erronés ou parfois des variantes logistiques.
818Y3EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) et le Universal Product Code (UPC) sont plus connus sous le nom de code barres sur l'emballage d'un produit pour l'identifier de façon unique dans un magasin ou dans un processus logistique. Un produit peut avoir plusieurs codes barres en fonction des variations logistiques telles que l'emballage ou le pays.
0197497594959 show
Catégorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Qualité de la fiche produit: créée par Icecat
La qualité de la fiche produit peut être de différents niveaux:
données de base: Seules les informations de base du produit ont été importées (identifiants produit), la fiche produit n'a pas encore été décrite par un éditeur.
creé par HP: La fiche produit a été importée directement auprès du fabricant mais n'a pas encore été standardisée par un éditeur Icecat.
créée par Icecat: La fiche a été renseignée et standardisée par un éditeur Icecat.
Nombre de consultations du produit: 3984
Cette statistique est basée sur le téléchargement de cette fiche produit par 97136 sites e-commerce(sites marchands, sites de comparaisons, plateformes, distributeurs etc) depuis le L'Open Icecat contient les fiches produits des marques qui sponsorisent Icecat. Il y a, à ce jour, 94642 utilisateurs de l'Open Icecat (le catalogue gratuit)..
Info modifiées le: 13 Jul 2024 19:46:59
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Sep 2023
Product end of life date
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
L’indice de réparabilité (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brochure / Fiche produit (2.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP EliteBook 860 G10 Intel® Core™ i5 i5-1335U Ordinateur portable 40,6 cm (16") WUXGA 16 Go DDR5-SDRAM 512 Go SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Argent
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Processeur Intel® Core™ i5-1335U (jusqu’à 4,6 GHz avec la technologie Intel® Turbo Boost, 12 Mo de mémoire cache L3, 10 cœurs, 12 threads)
  • - Windows 11 Pro (préinstallé avec Windows 10 Pro Version inférieure)
  • - Écran WUXGA de 40,6 cm (16 pouces) de diagonale
  • - Carte graphique Intel® Iris® Xᵉ
  • - 16 GB memory; 512 GB SSD storage
Garantie: Cette garantie limitée valable 1 an (1/1/0) couvre les pièces et la main d’œuvre pendant 1 an. Pas de réparation sur site. Les conditions générales varient selon le pays. Certaines restrictions et exclusions s’appliquent. Service d’assistance inclus: Supp. mat. HP 3 ans pour ord. port. - Retour atelier. Pour connaître les conditions générales, visitez le site https://cpc2.ext.hp.com
Description courte HP EliteBook 860 G10 Intel® Core™ i5 i5-1335U Ordinateur portable 40,6 cm (16") WUXGA 16 Go DDR5-SDRAM 512 Go SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Argent :
La description éditoriale courte de HP EliteBook 860 G10 Intel® Core™ i5 i5-1335U Ordinateur portable 40,6 cm (16") WUXGA 16 Go DDR5-SDRAM 512 Go SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Argent

Ordinateur portable HP EliteBook 860 16 pouces G10, 16", Windows 11 Pro (préinstallé avec Windows 10 Pro Version inférieure), Intel® Core™ i5, 16Go RAM, 512Go Disque SSD, WUXGA
Plus>>>
HP EliteBook 860 G10 Intel® Core™ i5 i5-1335U Ordinateur portable 40,6 cm (16") WUXGA 16 Go DDR5-SDRAM 512 Go SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Argent:
Le texte marketing officiel de HP EliteBook 860 G10 Intel® Core™ i5 i5-1335U Ordinateur portable 40,6 cm (16") WUXGA 16 Go DDR5-SDRAM 512 Go SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Argent tel que fournis par le fabricant

Le PC idéal pour le travail hybride
Gagnez du temps dans le réglage de votre PC et participez à vos réunions à distance dans les meilleures conditions sonores et visuelles grâce au HP EliteBook 860. Propulsé par le tout dernier processeur Intel®[2], ce PC se démarque avec des fonctionnalités de gestion et de sécurité conçues pour les grandes entreprises.

Brève description sommaire HP EliteBook 860 G10 Intel® Core™ i5 i5-1335U Ordinateur portable 40,6 cm (16") WUXGA 16 Go DDR5-SDRAM 512 Go SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Argent:
Cette description courte de la fiche technique du HP EliteBook 860 G10 Intel® Core™ i5 i5-1335U Ordinateur portable 40,6 cm (16") WUXGA 16 Go DDR5-SDRAM 512 Go SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Argent est générée automatiquement en utilisant le titre du produit et les six premières caractéristiques clés

HP EliteBook 860 G10, Intel® Core™ i5, 40,6 cm (16"), 1920 x 1200 pixels, 16 Go, 512 Go, Windows 11 Pro

Description longue HP EliteBook 860 G10 Intel® Core™ i5 i5-1335U Ordinateur portable 40,6 cm (16") WUXGA 16 Go DDR5-SDRAM 512 Go SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Argent:
C'est une description longue de HP EliteBook 860 G10 Intel® Core™ i5 i5-1335U Ordinateur portable 40,6 cm (16") WUXGA 16 Go DDR5-SDRAM 512 Go SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Argent générée automatiquement, basée sur le titre du produit et les trois premières caractéristiques des cinq premiers groupes clés.

HP EliteBook 860 G10. Type de produit: Ordinateur portable, Elément de format: Clapet. Famille de processeur: Intel® Core™ i5, Modèle de processeur: i5-1335U. Taille de l'écran: 40,6 cm (16"), Type HD: WUXGA, Résolution de l'écran: 1920 x 1200 pixels. Mémoire interne: 16 Go, Type de mémoire interne: DDR5-SDRAM. Capacité totale de stockage: 512 Go, Supports de stockage: SSD. Modèle d'adaptateur graphique à bord: Intel Iris Xe Graphics. Mobile network generation: 4G. Système d'exploitation installé: Windows 11 Pro. Couleur du produit: Argent

Conçu pour l’entreprise. Adapté à vos besoins.

Ultra sécurisé, sophistiqué et facile à gérer à distance, le HP EliteBook 860 offre les performances nécessaires pour les applications complexes.

Protégé par HP Wolf Security

HP Wolf Security for Business crée une défense renforcée par le matériel, toujours vigilante et toujours résiliente. Du BIOS au navigateur, en passant par le système d’exploitation, ces solutions en constante évolution aident à protéger votre ordinateur des menaces actuelles[5].

Windows 11

Travaillez n’importe où sans faire de compromis sur les performances ni la sécurité avec Windows 11, couplé à la technologie de connectivité et de collaboration de HP.

HP Sure Sense

Les logiciels malveillants évoluent rapidement et les logiciels antivirus traditionnels ne sont pas toujours capables de reconnaître les nouvelles attaques. Protégez votre PC contre les attaques inédites avec HP Sure Sense, qui s’appuie sur le deep learning et l’intelligence artificielle pour garantir une protection exceptionnelle contre les logiciels malveillants.

Un réseau local sans fil rapide et efficace

La portabilité de votre PC et la fiabilité d’une connexion rapide pour travailler où vous le souhaitez. Obtenez une connexion rapide et fiable dans des environnements sans fil denses grâce au Wi-Fi 6 gigabit. [1]

Naviguez en toute confiance

Renforcez la protection de votre ordinateur contre les menaces (sites Web, pièces jointes Microsoft Office et PDF, logiciels malveillants, rançongiciels et virus) avec la sécurité intégrée au niveau du matériel de HP Sure Click. [6]

Contribuer à protéger notre avenir partagé

Les touches de cet ordinateur sont composées d’au moins 50 % de plastique recyclé[7].

Design
Type de produit *
Ordinateur portable
Couleur du produit *
Argent
Elément de format *
Clapet
position de marché
Premium
Année de lancement
2023
Nom de marque original
HP
Écran
Taille de l'écran *
40,6 cm (16")
Résolution de l'écran *
1920 x 1200 pixels
Écran tactile *
No
Type HD
WUXGA
Type de panneau
IPS
Écran antireflet
Yes
Luminosité de l'écran
250 cd/m²
Diagonale verrerie (cm)
40,6 cm
Espace de couleur RGB
NTSC
Palette de couleurs
45%
Processeur
Fabricant de processeur *
Intel
Famille de processeur *
Intel® Core™ i5
Génération de processeurs
13e génération de processeurs Intel® Core™ i5
Modèle de processeur *
i5-1335U
Nombre de coeurs de processeurs
10
Processeur nombre de threads
12
Fréquence du processeur Turbo
4,6 GHz
Le cache du processeur
12 Mo
Type de cache de processeur
L3
TDP configurable vers le bas
12 W
Mémoire
Mémoire interne *
16 Go
Type de mémoire interne
DDR5-SDRAM
Fréquence de la mémoire
5200 MHz
Element de la forme de mémoire
Intégré
Disposition de la mémoire (fente x taille)
1 x 16 Go
Emplacements mémoire
2x SO-DIMM
Mémoire interne maximale *
16 Go
Nombre de ports internes d'extension de mémoire libre
1
Non-ECC
Yes
Support de stockage
Capacité totale de stockage *
512 Go
Supports de stockage *
SSD
Capacité SDD totale
512 Go
Nombre de SSD installés
1
Capacité du Solid State Drive (SSD)
512 Go
Interface du Solid State Drive (SSD)
PCI Express
NVMe
Yes
Type de lecteur optique *
No
Graphique
Modèle d'adaptateur graphique discrêt *
Indisponible
À bord adaptateur graphique *
Yes
Fabricant de GPU intégré
Intel
Adaptateur graphique *
No
Famille d'adaptateur graphique intégré
Intel Iris Xe Graphics
Modèle d'adaptateur graphique à bord *
Intel Iris Xe Graphics
Audio
Système audio
B&O PLAY
Haut-parleurs intégrés
Yes
Nombre de haut-parleurs intégrés
2
Fabricant de haut-parleurs
Bang & Olufsen
Microphone intégré
Yes
Nombre de microphones
2
Caméra
Caméra avant
Yes
Caméra infrarouge (IR)
Yes
Réseau
Génération de réseau mobile
4G
Norme 4G
LTE-TDD & LTE-FDD
Norme Wi-Fi *
Wi-Fi 6E (802.11ax)
Standards wifi
Wi-Fi 6E (802.11ax)
Connexion au réseau mobile *
Yes
Type d'antenne
2x2
Modèle de contrôleur WLAN
Intel Wi-Fi 6E AX211
Fabricant du contrôleur WLAN
Intel
Ethernet/LAN
No
Bluetooth
Yes
Version du Bluetooth
5.3
Réseau
Contrôleur WWAN
Intel® XMM™ 7560 LTE Advanced Pro Cat 16
Connectivité
Quantité de ports de type A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantité de ports HDMI *
1
Version HDMI
2.1
Quantité de ports Thunderbolt 4
2
Combo casque / microphone Port
Yes
Type de port de chargement
USB Type-C
Mode alternatif de DisplayPort USB de type C
Yes
Capacité de puissance USB
Yes
représentation / réalisation
L’indice de réparabilité
8.4
Clavier
Caractéristiques spéciales du clavier
Étanche
Dispositif de pointage
Clickpad
Pavé numérique *
Yes
Clavier backlight
Yes
Clavier résistant aux éclaboussures
Yes
Modèle de dispositif d’entrée
Clavier HP Premium
Logiciel
Système d'exploitation installé *
Windows 11 Pro
Caractéristiques spéciales du processeur
Accès mémoire Intel® Flex
Yes
Technologie Trusted Execution d'Intel®
Yes
Intel® VT-x avec Extended Page Tables (EPT)
Yes
Bit de verrouillage
Yes
Configuration CPU (max)
1
Les options intégrées disponibles
No
Technologie Intel® Virtualization Technology pour les E/S dirigées (VT-d)
Yes
Technologie de vitalisation d'Intel® (VT-x)
Yes
Caractéristiques spéciales
Type de haut parleur HP
Hauts-parleurs HP Quad
Optimiseur de connexion HP
Yes
HP Support Assistant
Yes
Caméra avant HP
HP Webcam
Segment HP
Professionnel
Batterie
Technologie batterie
Lithium-Ion (Li-Ion)
Nombre de cellules de batterie
3
Capacité de la batterie *
51 Wh
Puissance
AC adaptateur puissance
65 W
Fréquence de l'adaptateur secteur
50 - 60 Hz
Tension d'entrée de l'adaptateur secteur
100 - 240 V
Sécurité
Lecteur d'empreintes digitales
Yes
Puce TPM (Trusted Platform Module)
Yes
Version de la puce TPM (Trusted Platform Module)
2.0
Protection par mot de passe
Yes
Protection avec mot de passe
BIOS, Bouton marche, Utilisateur
Certificat
Halogène faible
Yes
Certificats de conformité
GS mark
Sustainability
Conformité à la durabilité
Yes
Certificats de durabilité
ENERGY STAR, TCO
Poids et dimensions
Largeur
358,7 mm
Profondeur
251 mm
Hauteur
19,2 mm
Poids *
1,73 kg
Informations sur l'emballage
Largeur du colis
69 mm
Profondeur du colis
552 mm
Hauteur du colis
345 mm
Contenu de l'emballage
Stylet
No
Autres caractéristiques
Nombre de haut-parleurs
2
Pays Grossiste
France 1 distributor(s)
Avertissement HP EliteBook 860 G10 Intel® Core™ i5 i5-1335U Ordinateur portable 40,6 cm (16") WUXGA 16 Go DDR5-SDRAM 512 Go SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Argent:
Avertissement

[2] La technologie multicœur est conçue pour améliorer les performances de certains produits logiciels. Les clients ou applications logicielles ne bénéficieront pas nécessairement tous de cette technologie. Les performances et la fréquence d’horloge varient selon la charge de travail des applications, et les configurations matérielles et logicielles. Le système de numérotation, de désignation de marque et/ou de dénomination d’Intel ne correspond pas à des performances plus élevées.
[5] HP Wolf Security for Business nécessite Windows 10 Professionnel ou version ultérieure, inclut diverses fonctionnalités de sécurité HP et est disponible sur les produits HP Pro, HP Elite, les systèmes de points de vente au détail et les stations de travail HP. Voir les détails du produit pour les fonctions de sécurité incluses.
[7] Le pourcentage de contenu en plastique recyclé s’appuie sur la définition de la norme IEEE 1680.1-2018.

[1] Point d’accès sans fil et service Internet requis et vendus séparément. La disponibilité des points d’accès sans fil publics peut être limitée. Le Wi-Fi 6 est rétrocompatible avec les spécifications précédentes de 802.11. Les spécifications du Wi-Fi 6 (802.11ax) sont temporaires et non définitives. Si les spécifications définitives diffèrent de ces spécifications temporaires, la capacité de l’ordinateur à communiquer avec d’autres appareils 802.11ax peut s’en trouver affectée. Le Wi-Fi® prenant en charge des vitesses de l’ordre du gigabit n’est disponible qu’avec le Wi-Fi 6 (802.11ax) lors du transfert de fichiers entre deux appareils connectés au même routeur. Nécessite un routeur sans fil vendu séparément et prenant en charge les canaux 160 MHz.
[6] HP Sure Click prend en charge Microsoft® Internet Explorer et Chromium™. Les pièces jointes prises en charge incluent les fichiers Microsoft Office (Word, Excel, Power Point) et PDF en mode lecture seule lorsque Microsoft Office et/ou Adobe Acrobat sont installés.

Clauses de non-responsabilité relatives aux descriptions techniques
Certaines éditions ou versions de Windows ne prennent pas en charge toutes les fonctionnalités. Pour profiter pleinement des fonctionnalités de Windows, les systèmes peuvent nécessiter une mise à niveau et/ou l’achat de matériel, pilotes et logiciels séparés, ou encore une mise à jour du BIOS. Windows est automatiquement mis à jour et activé. Internet haute vitesse et compte Microsoft requis. Des frais de FAI et des dépenses supplémentaires peuvent s’appliquer pour les mises à jour. Consultez le site http://www.windows.com.
Ce système est préinstallé avec Windows 10 Professionnel. Il est également fourni avec une licence pour le logiciel Windows 11 Professionnel et des provisions pour les logiciels de récupération. Vous ne pouvez utiliser qu’une seule version de Windows à la fois. Avant d’installer une nouvelle version, vous devrez désinstaller la version existante. Il vous faudra sauvegarder toutes vos données (fichiers, photos, etc.) avant de désinstaller et d’installer des systèmes d’exploitation afin d’éviter de perdre des données.
La technologie multicœur est conçue pour améliorer les performances de certains produits logiciels. Les clients ou applications logicielles ne bénéficieront pas nécessairement tous de cette technologie. Les performances et la fréquence d’horloge varient selon la charge de travail des applications, et les configurations matérielles et logicielles. Le système de numérotation, de désignation de marque et/ou de dénomination d’Intel ne correspond pas à des performances plus élevées.
La vitesse du processeur désigne le mode de performance maximale ; les processeurs fonctionnent à des vitesses inférieures en mode d'optimisation de la batterie.
Les performances de la technologie Intel® Turbo Boost varient selon le matériel, les logiciels et la configuration générale du système. Pour plus d’informations, consultez le site www.intel.com/technology/turboboost.
La technologie multicœur est conçue pour améliorer les performances de certains logiciels. Les clients ou applications logicielles ne bénéficieront pas nécessairement tous de cette technologie. Les performances et la fréquence d'horloge varient selon la charge de travail des applications et les configurations matérielles et logicielles. Le système de numérotation, de désignation de marque et/ou de dénomination d'Intel ne correspond pas à des performances plus élevées.
Les performances de la technologie Intel® Turbo Boost varient selon le matériel, les logiciels et la configuration générale du système. Pour en savoir plus, consultez le site http://www.intel.com/technology/turboboost/.
Pour les disques de stockage, 1 Go = 1 milliard d’octets et 1 To = 1 000 milliards d’octets. La capacité formatée réelle est inférieure. Jusqu’à 30 Go (pour Windows 10 et Windows 11) sont réservés au logiciel de récupération système.
Point d’accès sans fil et service Internet requis et vendus séparément. La disponibilité des points d’accès sans fil publics peut être limitée. Le Wi-Fi 6 est rétrocompatible avec les spécifications précédentes de 802.11.
Pour une fonctionnalité complète, Intel® vPro™ nécessite Windows, un processeur compatible vPro, un chipset optimisé vPro, une carte WLAN compatible vPro et un TPM 2.0 discret. Voir https://www.intel.com/content/www/us/en/architecture-and-technology/vpro/vpro-platform-general.html
Le module WWAN est une fonctionnalité en option qui nécessite une configuration en usine et des contrats de service souscrits séparément. Pour connaître la couverture et la disponibilité du réseau, contactez votre prestataire de services. Les vitesses de connexion varient en fonction de l’emplacement, de l’environnement, des conditions du réseau et d’autres facteurs. La technologie 4G LTE n’est pas disponible sur tous les produits ni dans toutes les régions.
Miracast est une technologie sans fil que votre ordinateur peut utiliser pour projeter votre écran vers des téléviseurs, des projecteurs et des lecteurs multimédias de diffusion en continu.
Les fonctions graphiques Intel® Iris® X requièrent une configuration du système avec les processeurs Intel® Core™ i5 ou i7 et une mémoire double canal. Les fonctions graphiques Intel® Iris® X avec les processeurs Intel® Core™ i5 ou 7 et une mémoire mono-canal fonctionnent uniquement en tant que carte graphique UHD.
Clavier rétroéclairé disponible en option.
Vendu séparément ou en option.
Câble HDMI vendu séparément.
Un contenu HD est nécessaire pour visualiser des images HD.
Les résolutions dépendent de la capacité de l’écran, de la résolution et des paramètres de profondeur de couleur.
Le filtre de confidentialité intégré HP Sure View Reflect est une fonctionnalité disponible en option, qui doit être configurée à l’achat et est conçue pour fonctionner en mode paysage.
HP Smart Support nécessite l’installation de HP TechPulse. Pour plus d’informations sur l’activation ou le téléchargement de HP Smart Support, rendez-vous sur http://www.hp.com/smart-support.
HP Services Scan est fourni par le biais d’une mise à jour Windows sur certains modèles et vérifie les droits de chaque appareil pour déterminer si un service HP TechPulse a été acheté et télécharge automatiquement les logiciels applicables. HP TechPulse est une plate-forme de télémétrie et d’analyse qui fournit des données critiques sur les appareils et les applications. Ce service n’est pas vendu séparément. HP TechPulse respecte les règles strictes du RGPD en matière de confidentialité et est certifié ISO 27001, ISO 27701, ISO 27017 et SOC2 Type2 pour la sécurité de l’information. Un accès à Internet avec connexion au portail HP TechPulse est nécessaire. Pour tous les détails sur la configuration système requise ou pour désactiver cette fonctionnalité, rendez-vous sur http://www.hpdaas.com/requirements. Non applicable en Chine.
HP Support Assistant nécessite Windows et un accès à Internet.
HP Connect pour Microsoft Endpoint Manager est disponible sur Azure Marketplace pour les ordinateurs HP Pro, HP Elite et HP Z ainsi que pour les systèmes de point de vente gérés avec Microsoft Endpoint Manager. Abonnement à Microsoft Endpoint Manager requis et vendu séparément. Connexion réseau nécessaire.
Le module de gestion intégrée HP Manageability Integration Kit peut être téléchargé sur le site http://www8.hp.com/us/en/ads/clientmanagement/overview.html.
HP Patch Assistant est disponible sur certains ordinateurs HP équipés du module de gestion intégrée HP Manageability Integration Kit et gérés via Microsoft System Center Configuration Manager. Le module de gestion intégrée HP Manageability Integration Kit peut être téléchargé sur le site http://www8.hp.com/us/en/ads/clientmanagement/overview.html.
HP Cloud Recovery est disponible sur les ordinateurs portables et de bureau Z by HP, HP Elite et HP Pro équipés de processeurs Intel® ou AMD et nécessite une connexion réseau filaire ouverte. Remarque : pour éviter toute perte de données, il est fortement conseillé de sauvegarder les fichiers importants (données, photos, vidéos, etc.) avant toute utilisation de ce logiciel. Pour plus d’informations, rendez-vous sur https://support.hp.com/fr-fr/document/c05115630.
HP Sure Click nécessite Windows 10 Professionnel ou une version supérieure ou Entreprise. Pour plus de détails, consultez la page https://bit.ly/2PrLT6A_SureClick.
HP Sure Sense est disponible sur certains ordinateurs HP équipés des systèmes d’exploitation OS25 Windows 10 Professionnel, Windows 10 Enterprise, Windows 11 Professionnel ou Windows 11 Enterprise. HP Sure Run Gen5 est disponible sur certains ordinateurs HP et nécessite Windows 10 ou version ultérieure.26. HP Sure Recover Gen5 avec Embedded Reimaging est une fonctionnalité disponible en option qui nécessite que Windows 10 ou version ultérieure soit configuré à l’achat. Pour éviter toute perte de données, il est fortement conseillé de sauvegarder les fichiers importants (données, photos, vidéos, etc.) avant toute utilisation de ce logiciel. La récupération en réseau via Wi-Fi n’est disponible que sur les ordinateurs équipés du module Wi-Fi Intel.
HP Sure Run 5e génération est disponible sur certains ordinateurs HP uniquement et nécessite Windows 10 ou version ultérieure.
HP Sure Recover Gen5 avec Embedded Reimaging est une fonctionnalité disponible en option qui nécessite que Windows 10 ou version ultérieure soit configuré à l’achat. Pour éviter toute perte de données, il est fortement conseillé de sauvegarder les fichiers importants (données, photos, vidéos, etc.) avant toute utilisation de ce logiciel. La récupération en réseau via Wi-Fi n’est disponible que sur les ordinateurs équipés du module Wi-Fi Intel.
HP Sure Start 7e génération est disponible sur certains ordinateurs HP uniquement et nécessite Windows 10 ou version ultérieure.
HP Sure Admin nécessite Windows 10 ou une version ultérieure, un BIOS HP, le module de gestion intégrée HP Manageability Integration Kit disponible sur http://www.hp.com/go/clientmanagement et l’application pour smartphone HP Sure Admin Local Access Authenticator disponible sur l’Android Market ou l’Apple Store.
HP Client Security Manager 7e génération nécessite Windows et est disponible sur certains ordinateurs HP Pro et HP Elite.
Les fonctionnalités de HP BIOSphere 6e génération peuvent varier en fonction de la plateforme et de la configuration.
HP Secure Erase pour les méthodes présentées dans le document National Institute of Standards and Technology Special Publication 800-88, méthode de nettoyage « clear ». HP Secure Erase ne prend pas en charge les plateformes avec mémoire Intel® Optane™.
Le module micrologiciel Absolute est expédié désactivé et ne peut être activé qu’avec l’achat d’un abonnement de licence et l’activation complète de l’agent logiciel. Les abonnements de licence peuvent être souscrits pour des périodes d’une à plusieurs années. Le service est limité. Contactez Absolute pour connaître la disponibilité en dehors des États-Unis. Certaines conditions s’appliquent. Pour en savoir plus, rendez-vous sur https://www.absolute.com/about/legal/agreements/absolute/.
L’activation Secured-Core PC nécessite un processeur Intel® vPro®, AMD Ryzen™ Pro ou Qualcomm® avec SD850 ou supérieur, et au moins 8 Go de mémoire système. Le PC Secured-core est activé en usine.
Le lecteur d’empreintes digitales HP est une fonctionnalité disponible en option, qui doit être configurée à l’achat.
La capacité réelle en Watt-heures (Wh) de la batterie variera selon la capacité de conception. La capacité de la batterie diminuera naturellement avec la durée de conservation, le temps, l’utilisation, l’environnement, la température, la configuration du système, les applications chargées, les fonctionnalités, les paramètres de gestion de l’alimentation et d’autres facteurs.
La disponibilité peut varier selon les pays.
Données basées sur les enregistrements EPEAT® aux États-Unis conformément à la norme IEEE 1680.1-2018 EPEAT®. Statut variable selon les pays. Pour plus d’informations, rendez-vous sur www.epeat.net.
Microsoft Office est vendu séparément et nécessite un accès Internet pour son activation.
Résolution prise en charge HDMI 2.1 jusqu’à 4K à 60 Hz.
Le port USB SuperSpeed de 20 Gbit/s n’est pas disponible avec Thunderbolt™ 4.
HP Power Manager nécessite Windows 10 ou version ultérieure et peut être téléchargé à partir du Microsoft Store.
L’autonomie de la batterie sous Windows MM18 varie en fonction de divers facteurs, notamment le modèle du produit, la configuration, les applications chargées, les fonctionnalités, l’utilisation, la fonctionnalité sans fil et les réglages de gestion de l’alimentation. La capacité maximale de la batterie diminue naturellement avec le temps et l’utilisation. Pour en savoir plus, consultez le site www.bapco.com.