location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 640 G2 Intel® Core™ i5 i5-6200U Ordinateur portable 35,6 cm (14") HD 8 Go DDR4-SDRAM 256 Go SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Noir, Argent

Marque:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Famille de produit:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
600
Nom du produit:
Le nom du produit est l’identification du produit pour la marque, souvent le nom du modèle, mais qui n’est pas complètement unique puisqu’il inclut des variantes du produit. Le nom de produit est un élément clé du titre produit chez Icecat dans la fiche produit.
640 G2
Code produit:
Identificateur unique de la marque pour un produit. Plusieurs Codes produits peuvent être mappés à une fiche produit mère si les spécificités sont identiques. Nous cartographions les codes erronés ou parfois des variantes logistiques.
7YM47EA
GTIN (EAN/UPC):
European Article Number (EAN) et le Universal Product Code (UPC) sont plus connus sous le nom de code barres sur l'emballage d'un produit pour l'identifier de façon unique dans un magasin ou dans un processus logistique. Un produit peut avoir plusieurs codes barres en fonction des variations logistiques telles que l'emballage ou le pays.
0194441372106 show
Catégorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Qualité de la fiche produit: créée par Icecat
La qualité de la fiche produit peut être de différents niveaux:
données de base: Seules les informations de base du produit ont été importées (identifiants produit), la fiche produit n'a pas encore été décrite par un éditeur.
creé par HP: La fiche produit a été importée directement auprès du fabricant mais n'a pas encore été standardisée par un éditeur Icecat.
créée par Icecat: La fiche a été renseignée et standardisée par un éditeur Icecat.
Nombre de consultations du produit: 13404
Cette statistique est basée sur le téléchargement de cette fiche produit par 97136 sites e-commerce(sites marchands, sites de comparaisons, plateformes, distributeurs etc) depuis le L'Open Icecat contient les fiches produits des marques qui sponsorisent Icecat. Il y a, à ce jour, 94642 utilisateurs de l'Open Icecat (le catalogue gratuit)..
Info modifiées le: 09 Mar 2024 14:26:42
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Sep 2019
Product end of life date
Bullet Points HP ProBook 640 G2 Intel® Core™ i5 i5-6200U Ordinateur portable 35,6 cm (14") HD 8 Go DDR4-SDRAM 256 Go SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Noir, Argent
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Professionnel Ordinateur portable Clapet Noir, Argent
  • - Intel® Core™ i5 i5-6200U 2,3 GHz
  • - 35,6 cm (14") HD 1366 x 768 pixels SVA Rétroéclairage à LED 16:9
  • - 8 Go DDR4-SDRAM 2133 MHz 2 x 4 Go
  • - 256 Go SSD
  • - Intel® HD Graphics 520
  • - Wi-Fi 5 (802.11ac) Ethernet/LAN 10,100,1000 Mbit/s Bluetooth 4.2
  • - Lithium-Ion (Li-Ion) 48 Wh 45 W
  • - Windows 10 Pro 64-bit
Plus>>>
Brève description sommaire HP ProBook 640 G2 Intel® Core™ i5 i5-6200U Ordinateur portable 35,6 cm (14") HD 8 Go DDR4-SDRAM 256 Go SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Noir, Argent:
Cette description courte de la fiche technique du HP ProBook 640 G2 Intel® Core™ i5 i5-6200U Ordinateur portable 35,6 cm (14") HD 8 Go DDR4-SDRAM 256 Go SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Noir, Argent est générée automatiquement en utilisant le titre du produit et les six premières caractéristiques clés

HP ProBook 640 G2, Intel® Core™ i5, 2,3 GHz, 35,6 cm (14"), 1366 x 768 pixels, 8 Go, 256 Go

Description longue HP ProBook 640 G2 Intel® Core™ i5 i5-6200U Ordinateur portable 35,6 cm (14") HD 8 Go DDR4-SDRAM 256 Go SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Noir, Argent:
C'est une description longue de HP ProBook 640 G2 Intel® Core™ i5 i5-6200U Ordinateur portable 35,6 cm (14") HD 8 Go DDR4-SDRAM 256 Go SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Noir, Argent générée automatiquement, basée sur le titre du produit et les trois premières caractéristiques des cinq premiers groupes clés.

HP ProBook 640 G2. Type de produit: Ordinateur portable, Elément de format: Clapet. Famille de processeur: Intel® Core™ i5, Modèle de processeur: i5-6200U, Fréquence du processeur: 2,3 GHz. Taille de l'écran: 35,6 cm (14"), Type HD: HD, Résolution de l'écran: 1366 x 768 pixels. Mémoire interne: 8 Go, Type de mémoire interne: DDR4-SDRAM. Capacité totale de stockage: 256 Go, Supports de stockage: SSD. Modèle d'adaptateur graphique à bord: Intel® HD Graphics 520. Système d'exploitation installé: Windows 10 Pro. Couleur du produit: Noir, Argent

Design
Type de produit *
Ordinateur portable
Couleur du produit *
Noir, Argent
Elément de format *
Clapet
position de marché
Professionnel
Pays d'origine
Chine
Écran
Taille de l'écran *
35,6 cm (14")
Résolution de l'écran *
1366 x 768 pixels
Écran tactile *
No
Type HD
HD
Type de panneau
SVA
Rétroéclairage à LED
Yes
Ratio de format d'image
16:9
Luminosité de l'écran
220 cd/m²
Double-écran
No
Espace de couleur RGB
NTSC
Palette de couleurs
45%
Couverture NTSC (normale)
45%
Processeur
Fabricant de processeur *
Intel
Famille de processeur *
Intel® Core™ i5
Génération de processeurs
Intel® Core™ i5 de 6e génération
Modèle de processeur *
i5-6200U
Nombre de coeurs de processeurs
2
Processeur nombre de threads
4
Fréquence du processeur Turbo
2,8 GHz
Fréquence du processeur *
2,3 GHz
Bus informatique
4 GT/s
Le cache du processeur
3 Mo
Type de cache de processeur
Smart Cache
Socket de processeur (réceptable de processeur)
LGA 1356 (Emplacement B2)
Lithographie du processeur
14 nm
Modes de fonctionnement du processeur
64-bit
Séries de processeurs
Séries Intel Core i5-6200
Nom de code du processeur
Skylake
Type de bus
QPI
Stepping
D1
Enveloppe thermique (TDP, Thermal Design Power)
15 W
Fréquence d'enveloppe thermique élevée configurable
2,4 GHz
Enveloppe thermique élevée configurable
25 W
TDP configurable vers le bas
7,5 W
Fréquence d'enveloppe thermique faible configurable
0,8 GHz
Tjunction
100 °C
Nombre maximum de voies PCI Express
12
Version des emplacements PCI Express
3.0
Configurations de PCI Express
1x4, 4x1
Mémoire
Mémoire interne *
8 Go
Type de mémoire interne
DDR4-SDRAM
Fréquence de la mémoire
2133 MHz
Element de la forme de mémoire
SO-DIMM
Disposition de la mémoire (fente x taille)
2 x 4 Go
Emplacements mémoire
2x SO-DIMM
Support de stockage
Capacité totale de stockage *
256 Go
Supports de stockage *
SSD
Capacité SDD totale
256 Go
Nombre de SSD installés
1
Capacité du Solid State Drive (SSD)
256 Go
Interface du Solid State Drive (SSD)
SATA
Facteur de forme SSD
M.2
Lecteur de cartes mémoires intégré
Yes
Cartes mémoire compatibles
SD, SDHC, SDXC
Graphique
Modèle d'adaptateur graphique discrêt *
Indisponible
À bord adaptateur graphique *
Yes
Adaptateur graphique *
No
Famille d'adaptateur graphique intégré
Intel® HD Graphics
Modèle d'adaptateur graphique à bord *
Intel® HD Graphics 520
Fréquence de base de carte graphique intégrée
300 MHz
Fréquence dynamique (max) de carte graphique intégrée
1000 MHz
Mémoire maximum de carte graphique intégrée
1,74 Go
Version DirectX de carte graphique intégrée
12.0
Version OpenGL de carte graphique intégrée
4.4
ID de la carte graphique intégrée
1916
Audio
Nombre de haut-parleurs intégrés
2
Microphone intégré
Yes
Décodeurs audio intégrés
DTS Studio Sound
Caméra
Caméra avant
Yes
Réseau
Wifi
Yes
Norme Wi-Fi *
Wi-Fi 5 (802.11ac)
Standards wifi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Type d'antenne
2x2
Ethernet/LAN
Yes
LAN Ethernet : taux de transfert des données
10, 100, 1000 Mbit/s
Bluetooth
Yes
Version du Bluetooth
4.2
Miracast
Yes
Connectivité
Quantité de ports de type A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantité de ports de type C USB 3.2 Gen 1 (3.1 Gen 1) *
1
Nombre de port ethernet LAN (RJ-45)
1
Quantité d'interface DisplayPorts
1
Port DVI
No
Nombre de ports VGA (D-Sub)
1
Combo casque / microphone Port
Yes
Connecteur d' accueil
Yes
Clavier
Dispositif de pointage
Pavé tactile
Pavé numérique *
No
Clavier résistant aux éclaboussures
Yes
Logiciel
Architecture du système d'exploitation
64-bit
Drivers inclus
Yes
Système d'exploitation installé *
Windows 10 Pro
Caractéristiques spéciales du processeur
Intel® Wireless Display (Intel® WiDi)
Yes
Technologie My WiFi d'Intel® (Intel® MWT)
Yes
Technologie Intel® Smart Response
Yes
Technologie Intel® Identity Protection (Intel® IPT)
Yes
Technologie Intel® Hyper Threading (Intel® HT Technology)
Yes
Technologie Intel® Turbo Boost
2.0
Small Business Advantage d'Intel® (Intel® SBA)
Yes
Technologie SpeedStep évoluée d'Intel
Yes
Intel Clear Video Technology HD
Yes
Intel® Clear Video Technology
Yes
Intel® InTru™ Technologie 3D
Yes
Intel® Insider™
Yes
Technologie Intel® Quick Sync Video
Yes
Accès mémoire Intel® Flex
Yes
Intel® Smart Cache
Yes
Nouvelles instructions Intel® AES (Intel® AES-NI)
Yes
Technologie Trusted Execution d'Intel®
No
Enhanced Halt State d'Intel®
Yes
Intel® VT-x avec Extended Page Tables (EPT)
Yes
Clé de sécurité Intel®
Yes
Intel® TSX-NI
No
Programme Intel® Stable Image Platform Program (SIPP)
No
Intel® Garde SE
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Technologie Intel® Clear Video pour MID (Intel® CVT for MID)
Yes
Intel® 64
Yes
Bit de verrouillage
Yes
États Idle
Yes
Technologies de surveillance thermique
Yes
Taille de l'emballage du processeur
42 X 24 mm
Set d'instructions pris en charge
SSE4.1, SSE4.2, AVX 2.0
Code de processeur
SR2EY
Configuration CPU (max)
1
Les options intégrées disponibles
No
Lithographie graphiques et IMC
14 nm
Technologie Intel® Virtualization Technology pour les E/S dirigées (VT-d)
Yes
Version de la technologie de protection d'identité Intel®
1,00
Version de la technologie de réponse Intel®ligente Intel®
1,00
Version SIPP (Intel® Stable Image Plateforme Program)
0,00
Version de la technologie de clé de sécurité Intel®
1,00
version de Small Business Advante (SBA) d'Intel®
1,00
Version Intel® TSX-NI
1,00
Technologie de vitalisation d'Intel® (VT-x)
Yes
ID ARK du processeur
88193
Processeur sans conflit
Yes
Caractéristiques spéciales
HP ePrint
Yes
HP Support Assistant
Yes
HP Touchpoint Manager
Yes
Outils de sécurité HP
HP Client Security, HP BIOSphere
Logiciel HP fourni
HP Client Security, HP BIOSphere, HP Client Management Solution, HP Mobile Connect Pro, HP Noise Reduction Software
Batterie
Technologie batterie
Lithium-Ion (Li-Ion)
Nombre de cellules de batterie
3
Capacité de la batterie *
48 Wh
Puissance
AC adaptateur puissance
45 W
Sécurité
Port de câble antivol
Yes
Poids et dimensions
Largeur
340 mm
Profondeur
237 mm
Hauteur
27 mm
Poids *
1,95 kg
Autres caractéristiques
Adaptateur secteur fourni
Yes
Source Résumé Testseek Taux moyen
Commentaires
Updated:
2020-02-24 05:30:57
Fr a recueilli 8 avis d’experts pour HP ProBook 640 G2 Intel® Core™ i5 i5-6200U Ordinateur portable 35,6 cm (14") HD 8 Go DDR4-SDRAM 256 Go SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Noir, Argent et la note moyenne est de 84 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
84%
Source Commentaires sur l'avis Score
notebookcheck.biz
Updated:
2020-02-24 05:30:57
Une réitération réussie. De bons périphériques d'entrée, une dalle Full HD, une bonne autonomie : il semblerait que HP ait tout bon avec son ProBook 640 G2. En pratique, il en est autrement...
Good Châssis, Lecteur optique, Périphériques d'entrée, Dalle Full HD lumineuse, De bonnes performances applicatives, Faible chauffe, Autonomie, Module LTE intégré...
Bad Encombrant, Ventilateur qui saccade, Dalle TN aux angles de vue limités, Disposition des interfaces...
84%