location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion 14-ce2011nl Intel® Core™ i5 i5-8265U Ordinateur portable 35,6 cm (14") Full HD 8 Go DDR4-SDRAM 512 Go SSD Wi-Fi 5 (802.11ac) Windows 10 Home Argent

Marque:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Famille de produit:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
14
Nom du produit:
Le nom du produit est l’identification du produit pour la marque, souvent le nom du modèle, mais qui n’est pas complètement unique puisqu’il inclut des variantes du produit. Le nom de produit est un élément clé du titre produit chez Icecat dans la fiche produit.
14-ce2011nl
Code produit:
Identificateur unique de la marque pour un produit. Plusieurs Codes produits peuvent être mappés à une fiche produit mère si les spécificités sont identiques. Nous cartographions les codes erronés ou parfois des variantes logistiques.
6LA84EA
GTIN (EAN/UPC):
European Article Number (EAN) et le Universal Product Code (UPC) sont plus connus sous le nom de code barres sur l'emballage d'un produit pour l'identifier de façon unique dans un magasin ou dans un processus logistique. Un produit peut avoir plusieurs codes barres en fonction des variations logistiques telles que l'emballage ou le pays.
0193808689727 show
Catégorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Qualité de la fiche produit: créée par Icecat
La qualité de la fiche produit peut être de différents niveaux:
données de base: Seules les informations de base du produit ont été importées (identifiants produit), la fiche produit n'a pas encore été décrite par un éditeur.
creé par HP: La fiche produit a été importée directement auprès du fabricant mais n'a pas encore été standardisée par un éditeur Icecat.
créée par Icecat: La fiche a été renseignée et standardisée par un éditeur Icecat.
Nombre de consultations du produit: 6729
Cette statistique est basée sur le téléchargement de cette fiche produit par 97136 sites e-commerce(sites marchands, sites de comparaisons, plateformes, distributeurs etc) depuis le L'Open Icecat contient les fiches produits des marques qui sponsorisent Icecat. Il y a, à ce jour, 94642 utilisateurs de l'Open Icecat (le catalogue gratuit)..
Info modifiées le: 09 Mar 2024 14:28:18
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 27 Aug 2019
Product end of life date
Bullet Points HP Pavilion 14-ce2011nl Intel® Core™ i5 i5-8265U Ordinateur portable 35,6 cm (14") Full HD 8 Go DDR4-SDRAM 512 Go SSD Wi-Fi 5 (802.11ac) Windows 10 Home Argent
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Ordinateur portable Clapet Argent
  • - Intel® Core™ i5 i5-8265U 1,6 GHz
  • - 35,6 cm (14") Full HD 1920 x 1080 pixels IPS Rétroéclairage à LED Mat 16:9
  • - 8 Go DDR4-SDRAM 2400 MHz 1 x 8 Go
  • - 512 Go SSD
  • - Intel® UHD Graphics
  • - Wi-Fi 5 (802.11ac) Ethernet/LAN 10,100,1000 Mbit/s Bluetooth 4.2
  • - Lithium-Ion (Li-Ion) 41 Wh 45 W
  • - Windows 10 Home 64-bit
Plus>>>
Brève description sommaire HP Pavilion 14-ce2011nl Intel® Core™ i5 i5-8265U Ordinateur portable 35,6 cm (14") Full HD 8 Go DDR4-SDRAM 512 Go SSD Wi-Fi 5 (802.11ac) Windows 10 Home Argent:
Cette description courte de la fiche technique du HP Pavilion 14-ce2011nl Intel® Core™ i5 i5-8265U Ordinateur portable 35,6 cm (14") Full HD 8 Go DDR4-SDRAM 512 Go SSD Wi-Fi 5 (802.11ac) Windows 10 Home Argent est générée automatiquement en utilisant le titre du produit et les six premières caractéristiques clés

HP Pavilion 14-ce2011nl, Intel® Core™ i5, 1,6 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 8 Go, 512 Go

Description longue HP Pavilion 14-ce2011nl Intel® Core™ i5 i5-8265U Ordinateur portable 35,6 cm (14") Full HD 8 Go DDR4-SDRAM 512 Go SSD Wi-Fi 5 (802.11ac) Windows 10 Home Argent:
C'est une description longue de HP Pavilion 14-ce2011nl Intel® Core™ i5 i5-8265U Ordinateur portable 35,6 cm (14") Full HD 8 Go DDR4-SDRAM 512 Go SSD Wi-Fi 5 (802.11ac) Windows 10 Home Argent générée automatiquement, basée sur le titre du produit et les trois premières caractéristiques des cinq premiers groupes clés.

HP Pavilion 14-ce2011nl. Type de produit: Ordinateur portable, Elément de format: Clapet. Famille de processeur: Intel® Core™ i5, Modèle de processeur: i5-8265U, Fréquence du processeur: 1,6 GHz. Taille de l'écran: 35,6 cm (14"), Type HD: Full HD, Résolution de l'écran: 1920 x 1080 pixels. Mémoire interne: 8 Go, Type de mémoire interne: DDR4-SDRAM. Capacité totale de stockage: 512 Go, Supports de stockage: SSD. Modèle d'adaptateur graphique à bord: Intel® UHD Graphics. Système d'exploitation installé: Windows 10 Home. Couleur du produit: Argent

Design
Type de produit *
Ordinateur portable
Couleur du produit *
Argent
Elément de format *
Clapet
Pays d'origine
Chine
Écran
Taille de l'écran *
35,6 cm (14")
Résolution de l'écran *
1920 x 1080 pixels
Écran tactile *
No
Type HD
Full HD
Type de panneau
IPS
Rétroéclairage à LED
Yes
Ratio de format d'image
16:9
Surface d'affichage
Mat
Écran antireflet
Yes
Technologie d'encadrement d'écran
Micro-Edge
Diagonale verrerie (cm)
35,6 cm
Espace de couleur RGB
NTSC
Palette de couleurs
45%
Processeur
Fabricant de processeur *
Intel
Famille de processeur *
Intel® Core™ i5
Génération de processeurs
Intel® Core™ i5 de 8e génération
Modèle de processeur *
i5-8265U
Nombre de coeurs de processeurs
4
Processeur nombre de threads
8
Fréquence du processeur Turbo
3,9 GHz
Fréquence du processeur *
1,6 GHz
Bus informatique
4 GT/s
Le cache du processeur
6 Mo
Type de cache de processeur
L3
Socket de processeur (réceptable de processeur)
BGA 1528
Lithographie du processeur
14 nm
Modes de fonctionnement du processeur
64-bit
Nom de code du processeur
Whiskey Lake
Type de bus
OPI
Enveloppe thermique (TDP, Thermal Design Power)
15 W
Fréquence d'enveloppe thermique élevée configurable
1,8 GHz
Enveloppe thermique élevée configurable
25 W
TDP configurable vers le bas
10 W
Fréquence d'enveloppe thermique faible configurable
0,8 GHz
Tjunction
100 °C
Nombre maximum de voies PCI Express
16
Version des emplacements PCI Express
3.0
Configurations de PCI Express
1x4, 2x2
ECC pris en charge par le processeur
No
Mémoire
Mémoire interne *
8 Go
Type de mémoire interne
DDR4-SDRAM
Fréquence de la mémoire
2400 MHz
Element de la forme de mémoire
SO-DIMM
Disposition de la mémoire (fente x taille)
1 x 8 Go
Emplacements mémoire
1x SO-DIMM
ECC
No
Support de stockage
Capacité totale de stockage *
512 Go
Supports de stockage *
SSD
Capacité SDD totale
512 Go
Nombre de SSD installés
1
Capacité du Solid State Drive (SSD)
512 Go
Interface du Solid State Drive (SSD)
NVMe
NVMe
Yes
Facteur de forme SSD
M.2
Type de lecteur optique *
No
Lecteur de cartes mémoires intégré
Yes
Cartes mémoire compatibles
SD
Graphique
Modèle d'adaptateur graphique discrêt *
Indisponible
À bord adaptateur graphique *
Yes
Adaptateur graphique *
No
Famille d'adaptateur graphique intégré
Intel® UHD Graphics
Modèle d'adaptateur graphique à bord *
Intel® UHD Graphics
Fréquence de base de carte graphique intégrée
300 MHz
Fréquence dynamique (max) de carte graphique intégrée
1100 MHz
Mémoire maximum de carte graphique intégrée
32 Go
Version DirectX de carte graphique intégrée
12.0
Version OpenGL de carte graphique intégrée
4.5
ID de la carte graphique intégrée
0x3EA0
Audio
Système audio
B&O PLAY
Nombre de haut-parleurs intégrés
2
Microphone intégré
Yes
Caméra
Caméra avant
Yes
Format du signal de caméra avant
1080p
Caméra avant de type HD
Full HD
Caméra infrarouge (IR)
Yes
Réseau
Wifi
Yes
Norme Wi-Fi *
Wi-Fi 5 (802.11ac)
Standards wifi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Type d'antenne
1x1
Modèle de contrôleur WLAN
Realtek RTL8821CE
Fabricant du contrôleur WLAN
Realtek
Ethernet/LAN
Yes
LAN Ethernet : taux de transfert des données
10, 100, 1000 Mbit/s
Bluetooth
Yes
Version du Bluetooth
4.2
Connectivité
Quantité de ports de type A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantité de ports de type C USB 3.2 Gen 1 (3.1 Gen 1) *
1
Nombre de port ethernet LAN (RJ-45)
1
Quantité de ports HDMI *
1
Port DVI
No
Entrée jack microphone
No
Combo casque / microphone Port
Yes
Veille et charge USB
Yes
représentation / réalisation
Carte mère chipset
Intel SoC
Accéléromètre
Yes
Clavier
Dispositif de pointage
Pavé tactile
Pavé numérique *
No
Clavier backlight
Yes
Île-style clavier
Yes
Clavier complet
Yes
Touches Windows
Yes
Logiciel
Architecture du système d'exploitation
64-bit
Système d'exploitation installé *
Windows 10 Home
Caractéristiques spéciales du processeur
Technologie My WiFi d'Intel® (Intel® MWT)
Yes
Technologie Intel® Smart Response
Yes
Technologie Intel® Identity Protection (Intel® IPT)
Yes
Technologie Intel® Hyper Threading (Intel® HT Technology)
Yes
Technologie Intel® Turbo Boost
2.0
Technologie SpeedStep évoluée d'Intel
Yes
Intel Clear Video Technology HD
Yes
Intel® Clear Video Technology
Yes
Technologie Intel® Quick Sync Video
Yes
Accès mémoire Intel® Flex
Yes
Nouvelles instructions Intel® AES (Intel® AES-NI)
Yes
Technologie Trusted Execution d'Intel®
No
Enhanced Halt State d'Intel®
Yes
Intel® VT-x avec Extended Page Tables (EPT)
Yes
Clé de sécurité Intel®
Yes
Intel® TSX-NI
No
Programme Intel® Stable Image Platform Program (SIPP)
No
Intel® Garde SE
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Technologie Intel® Clear Video pour MID (Intel® CVT for MID)
Yes
Intel® 64
Yes
Bit de verrouillage
Yes
États Idle
Yes
Technologies de surveillance thermique
Yes
Taille de l'emballage du processeur
46x24 mm
Set d'instructions pris en charge
AVX 2.0, SSE4.1, SSE4.2
Configuration CPU (max)
1
Les options intégrées disponibles
No
Technologie Intel® Virtualization Technology pour les E/S dirigées (VT-d)
Yes
Version de la technologie de protection d'identité Intel®
1,00
Version de la technologie de réponse Intel®ligente Intel®
1,00
Version SIPP (Intel® Stable Image Plateforme Program)
0,00
Version de la technologie de clé de sécurité Intel®
1,00
Version Intel® TSX-NI
0,00
Technologie de vitalisation d'Intel® (VT-x)
Yes
ID ARK du processeur
149088
Caractéristiques spéciales
HP JumpStart
Yes
HP 3D DriveGuard
Yes
HP CoolSense
Yes
HP Audio Boost
Yes
Type de haut parleur HP
HP Dual Speakers
Commutateur audio HP Audio Switch
Yes
HP Support Assistant
Yes
HP Imagepad
Yes
Caméra avant HP
HP Wide Vision FHD IR
Batterie
Technologie batterie
Lithium-Ion (Li-Ion)
Nombre de cellules de batterie
3
Capacité de la batterie *
41 Wh
Chargement rapide
Yes
Durée de charge rapide (50%)
45 min
Puissance
AC adaptateur puissance
45 W
Sécurité
Port de câble antivol
Yes
Type d'emplacement de verrouillage de câble
Kensington
Sustainability
Certificats de durabilité
EPEAT Silver, ENERGY STAR
Poids et dimensions
Largeur
326,8 mm
Profondeur
225,5 mm
Hauteur
17,9 mm
Poids *
1,6 kg
Informations sur l'emballage
Largeur du colis
449 mm
Profondeur du colis
305 mm
Hauteur du colis
69 mm
Autres caractéristiques
Adaptateur secteur fourni
Yes
Source Résumé Testseek Taux moyen
Commentaires
Updated:
2019-11-26 07:44:13
Fr a recueilli 3 avis d’experts pour HP Pavilion 14-ce2011nl Intel® Core™ i5 i5-8265U Ordinateur portable 35,6 cm (14") Full HD 8 Go DDR4-SDRAM 512 Go SSD Wi-Fi 5 (802.11ac) Windows 10 Home Argent et la note moyenne est de 84 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
84%