location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 1040 G9 Intel® Core™ i7 i7-1255U Ordinateur portable 35,6 cm (14") WUXGA 16 Go DDR5-SDRAM 512 Go SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Argent

Marque:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Famille de produit:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
1000
HP segment:
HP segment
Professionnel
Nom du produit:
Le nom du produit est l’identification du produit pour la marque, souvent le nom du modèle, mais qui n’est pas complètement unique puisqu’il inclut des variantes du produit. Le nom de produit est un élément clé du titre produit chez Icecat dans la fiche produit.
1040 G9
Code produit:
Identificateur unique de la marque pour un produit. Plusieurs Codes produits peuvent être mappés à une fiche produit mère si les spécificités sont identiques. Nous cartographions les codes erronés ou parfois des variantes logistiques.
6F6P1EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) et le Universal Product Code (UPC) sont plus connus sous le nom de code barres sur l'emballage d'un produit pour l'identifier de façon unique dans un magasin ou dans un processus logistique. Un produit peut avoir plusieurs codes barres en fonction des variations logistiques telles que l'emballage ou le pays.
0196786193484 show
Catégorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Qualité de la fiche produit: créée par Icecat
La qualité de la fiche produit peut être de différents niveaux:
données de base: Seules les informations de base du produit ont été importées (identifiants produit), la fiche produit n'a pas encore été décrite par un éditeur.
creé par HP: La fiche produit a été importée directement auprès du fabricant mais n'a pas encore été standardisée par un éditeur Icecat.
créée par Icecat: La fiche a été renseignée et standardisée par un éditeur Icecat.
Nombre de consultations du produit: 4786
Cette statistique est basée sur le téléchargement de cette fiche produit par 97136 sites e-commerce(sites marchands, sites de comparaisons, plateformes, distributeurs etc) depuis le L'Open Icecat contient les fiches produits des marques qui sponsorisent Icecat. Il y a, à ce jour, 94642 utilisateurs de l'Open Icecat (le catalogue gratuit)..
Info modifiées le: 11 Sep 2024 08:16:58
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Oct 2023
Product end of life date
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP EliteBook 1040 G9 Intel® Core™ i7 i7-1255U Ordinateur portable 35,6 cm (14") WUXGA 16 Go DDR5-SDRAM 512 Go SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Argent
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Processeur Intel® Core™ i7-1255U (jusqu’à 4,7 GHz avec la technologie Intel® Turbo Boost, mémoire cache L3 12 Mo, 10 cœurs, 12 threads)
  • - Windows 11 Pro (préinstallé avec Windows 10 Pro Version inférieure)
  • - Écran WUXGA d’une diagonale de 35,6 cm (14 pouces)
  • - Carte graphique Intel® Iris® Xᵉ
  • - 16 GB memory; 512 GB SSD storage
Garantie: Cette garantie limitée valable 1 an (1/1/0) couvre les pièces et la main d’œuvre pendant 1 an. Pas de réparation sur site. Les conditions générales varient selon le pays. Certaines restrictions et exclusions s’appliquent.
Description courte HP EliteBook 1040 G9 Intel® Core™ i7 i7-1255U Ordinateur portable 35,6 cm (14") WUXGA 16 Go DDR5-SDRAM 512 Go SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Argent :
La description éditoriale courte de HP EliteBook 1040 G9 Intel® Core™ i7 i7-1255U Ordinateur portable 35,6 cm (14") WUXGA 16 Go DDR5-SDRAM 512 Go SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Argent

Ordinateur portable HP EliteBook 1040 14 pouces G9 Édition Wolf Pro Security, 14", Windows 11 Pro (préinstallé avec Windows 10 Pro Version inférieure), Intel® Core™ i7, 16Go RAM, 512Go Disque SSD, WUXGA
Plus>>>
HP EliteBook 1040 G9 Intel® Core™ i7 i7-1255U Ordinateur portable 35,6 cm (14") WUXGA 16 Go DDR5-SDRAM 512 Go SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Argent:
Le texte marketing officiel de HP EliteBook 1040 G9 Intel® Core™ i7 i7-1255U Ordinateur portable 35,6 cm (14") WUXGA 16 Go DDR5-SDRAM 512 Go SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Argent tel que fournis par le fabricant

Le pouvoir de la mobilité
Découvrez les possibilités de la mobilité d’élite avec le HP EliteBook 1040. Conçu pour les styles de travail dynamiques et les environnements professionnels en constante évolution, cet ordinateur est un modèle de conception, de connectivité et de sécurité informatiques partout où le travail vous amène.

Brève description sommaire HP EliteBook 1040 G9 Intel® Core™ i7 i7-1255U Ordinateur portable 35,6 cm (14") WUXGA 16 Go DDR5-SDRAM 512 Go SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Argent:
Cette description courte de la fiche technique du HP EliteBook 1040 G9 Intel® Core™ i7 i7-1255U Ordinateur portable 35,6 cm (14") WUXGA 16 Go DDR5-SDRAM 512 Go SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Argent est générée automatiquement en utilisant le titre du produit et les six premières caractéristiques clés

HP EliteBook 1040 G9, Intel® Core™ i7, 35,6 cm (14"), 1920 x 1200 pixels, 16 Go, 512 Go, Windows 11 Pro

Description longue HP EliteBook 1040 G9 Intel® Core™ i7 i7-1255U Ordinateur portable 35,6 cm (14") WUXGA 16 Go DDR5-SDRAM 512 Go SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Argent:
C'est une description longue de HP EliteBook 1040 G9 Intel® Core™ i7 i7-1255U Ordinateur portable 35,6 cm (14") WUXGA 16 Go DDR5-SDRAM 512 Go SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Argent générée automatiquement, basée sur le titre du produit et les trois premières caractéristiques des cinq premiers groupes clés.

HP EliteBook 1040 G9. Type de produit: Ordinateur portable, Elément de format: Clapet. Famille de processeur: Intel® Core™ i7, Modèle de processeur: i7-1255U. Taille de l'écran: 35,6 cm (14"), Type HD: WUXGA, Résolution de l'écran: 1920 x 1200 pixels. Mémoire interne: 16 Go, Type de mémoire interne: DDR5-SDRAM. Capacité totale de stockage: 512 Go, Supports de stockage: SSD. Modèle d'adaptateur graphique à bord: Intel Iris Xe Graphics. Système d'exploitation installé: Windows 11 Pro. Couleur du produit: Argent. Poids: 1,16 kg

Léger et mobile

Repoussez les limites des performances grâce à un châssis fin et léger et un écran de 14 pouces en format 16:10.

Caméra 5 MPX avec HP Auto Frame

Travaillez à partir de presque n’importe où tout pour toujours vous présenter sous votre meilleur jour.

Verrouillez et sortez du mode veille par votre simple présence

Verrouillez votre PC pour vous absenter et éveillez-le lorsque vous vous approchez avec HP Auto Lock et Awake[9].

Design
Type de produit *
Ordinateur portable
Couleur du produit *
Argent
Elément de format *
Clapet
position de marché
Premium
Année de lancement
2022
Pays d'origine
Chine
Nom de marque original
HP
Écran
Taille de l'écran *
35,6 cm (14")
Résolution de l'écran *
1920 x 1200 pixels
Écran tactile *
No
Type HD
WUXGA
Type de panneau
IPS
Écran antireflet
Yes
Luminosité de l'écran
1000 cd/m²
Diagonale verrerie (cm)
35,6 cm
Espace de couleur RGB
sRGB
Palette de couleurs
100%
Processeur
Fabricant de processeur *
Intel
Famille de processeur *
Intel® Core™ i7
Génération de processeurs
12e génération de processeurs Intel® Core™ i7
Modèle de processeur *
i7-1255U
Nombre de coeurs de processeurs
10
Processeur nombre de threads
12
Fréquence du processeur Turbo
4,7 GHz
Le cache du processeur
12 Mo
Type de cache de processeur
L3
TDP configurable vers le bas
12 W
Mémoire
Mémoire interne *
16 Go
Type de mémoire interne
DDR5-SDRAM
Fréquence de la mémoire
4800 MHz
Element de la forme de mémoire
SO-DIMM
Disposition de la mémoire (fente x taille)
1 x 16 Go
Emplacements mémoire
2x SO-DIMM
Mémoire interne maximale *
64 Go
Nombre de ports internes d'extension de mémoire libre
1
ECC
No
Non-ECC
Yes
Support de stockage
Capacité totale de stockage *
512 Go
Supports de stockage *
SSD
Capacité SDD totale
512 Go
Nombre de SSD installés
1
Capacité du Solid State Drive (SSD)
512 Go
Interface du Solid State Drive (SSD)
PCI Express
NVMe
Yes
Facteur de forme SSD
M.2
Type de lecteur optique *
No
Lecteur de cartes mémoires intégré
No
Graphique
Modèle d'adaptateur graphique discrêt *
Indisponible
À bord adaptateur graphique *
Yes
Fabricant de GPU intégré
Intel
Adaptateur graphique *
No
Famille d'adaptateur graphique intégré
Intel Iris Xe Graphics
Modèle d'adaptateur graphique à bord *
Intel Iris Xe Graphics
Audio
Système audio
B&O PLAY
Haut-parleurs intégrés
Yes
Nombre de haut-parleurs intégrés
2
Fabricant de haut-parleurs
Bang & Olufsen
Microphone intégré
Yes
Nombre de microphones
2
Caméra
Caméra avant
Yes
Réseau
Norme Wi-Fi *
Wi-Fi 6 (802.11ax)
Standards wifi
Wi-Fi 6 (802.11ax)
Connexion au réseau mobile *
No
Type d'antenne
2x2
Modèle de contrôleur WLAN
Intel Wi-Fi 6E AX211
Fabricant du contrôleur WLAN
Intel
Ethernet/LAN
No
Bluetooth
Yes
Version du Bluetooth
5.2
Connectivité
Quantité de ports de type A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantité de ports HDMI *
1
Version HDMI
2.0
Quantité de ports Thunderbolt 4
2
Mode alternatif de DisplayPort USB de type C
Yes
Capacité de puissance USB
Yes
représentation / réalisation
Accéléromètre
Yes
Gyroscope
Yes
Capteur Hall
Yes
Clavier
Caractéristiques spéciales du clavier
Resistente a derrames
Dispositif de pointage
Clickpad
Pavé numérique *
No
Clavier backlight
Yes
Clavier résistant aux éclaboussures
Yes
Modèle de dispositif d’entrée
Teclado HP Premium
Logiciel
Logiciels pré-installés
HP Connection Optimizer; HP Image Assistant; HP Hotkey Support; HP MAC Address Manager; HP Support Assistant; HP Easy Clean; HP Power Manager; myHP; HP Privacy Settings; Touchpoint Customizer pour le commerce; HP Notifications; HP QuickDrop; HP Quick Touch; HP PC Hardware Diagnostics Windows
Système d'exploitation installé *
Windows 11 Pro
Logiciels fournis
HP Wolf Pro Security Edition (1 ans)
Caractéristiques spéciales du processeur
Accès mémoire Intel® Flex
Yes
Technologie Trusted Execution d'Intel®
Yes
Intel® VT-x avec Extended Page Tables (EPT)
Yes
Bit de verrouillage
Yes
Configuration CPU (max)
1
Les options intégrées disponibles
No
Technologie Intel® Virtualization Technology pour les E/S dirigées (VT-d)
Yes
Technologie de vitalisation d'Intel® (VT-x)
Yes
Caractéristiques spéciales
HP Sure View
Yes
Type de haut parleur HP
HP Dual Speakers
Optimiseur de connexion HP
Yes
HP Support Assistant
Yes
Adaptateur CA HP Smart
Yes
Outils de sécurité HP
Module Absolute Persistence ; HP DriveLock et HP Automatic DriveLock ; HP Secure Erase ; HP Sure Click ; HP Sure Sense ; Mise à jour du BIOS via le réseau ; HP Sure Admin ; HP BIOSphere 6e génération ; HP Client Security Manager 7e génération ; Puce de sécurité embarquée TPM 2.0 (certifié critères communs EAL4+ et FIPS 140-2 niveau 2) ; HP Sure Start 7e génération ; HP Wake on WLAN ; HP Tamper Lock ; HP Sure Run 5e génération ; HP Sure Recover 5e génération ; Activation Secured-Core PC
Segment HP
Professionnel
Batterie
Technologie batterie
Lithium-Ion (Li-Ion)
Nombre de cellules de batterie
3
Capacité de la batterie *
51 Wh
Puissance
AC adaptateur puissance
65 W
Fréquence de l'adaptateur secteur
50 - 60 Hz
Tension d'entrée de l'adaptateur secteur
100 - 240 V
Sécurité
Lecteur d'empreintes digitales
Yes
Puce TPM (Trusted Platform Module)
Yes
Version de la puce TPM (Trusted Platform Module)
2.0
Protection par mot de passe
Yes
Protection avec mot de passe
BIOS, Bouton marche, Utilisateur
Certificat
Halogène faible
Yes
Certificats de conformité
GS mark
Sustainability
Conformité à la durabilité
Yes
Certificats de durabilité
ENERGY STAR, TCO
Technologies et matériaux durables
Faible teneur en halogène
Poids et dimensions
Largeur
315,6 mm
Profondeur
224 mm
Hauteur
19,2 mm
Poids *
1,16 kg
Informations sur l'emballage
Largeur du colis
69 mm
Profondeur du colis
449 mm
Hauteur du colis
305 mm
Contenu de l'emballage
Clavier fourni
Yes
Stylet
No
Autres caractéristiques
Nombre de haut-parleurs
2
Pays Grossiste
Switzerland 1 distributor(s)
Avertissement HP EliteBook 1040 G9 Intel® Core™ i7 i7-1255U Ordinateur portable 35,6 cm (14") WUXGA 16 Go DDR5-SDRAM 512 Go SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Argent:
Avertissement

Clauses de non-responsabilité relatives aux descriptions techniques