location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Spectre x360 13-ap0611nz Intel® Core™ i5 i5-8265U Hybride (2-en-1) 33,8 cm (13.3") Écran tactile Full HD 8 Go DDR4-SDRAM 512 Go SSD Wi-Fi 5 (802.11ac) Windows 10 Home Bleu

Marque:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Famille de produit:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Spectre x360
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
13
HP segment:
HP segment
Maison
Nom du produit:
Le nom du produit est l’identification du produit pour la marque, souvent le nom du modèle, mais qui n’est pas complètement unique puisqu’il inclut des variantes du produit. Le nom de produit est un élément clé du titre produit chez Icecat dans la fiche produit.
13-ap0611nz
Code produit:
Identificateur unique de la marque pour un produit. Plusieurs Codes produits peuvent être mappés à une fiche produit mère si les spécificités sont identiques. Nous cartographions les codes erronés ou parfois des variantes logistiques.
6CC37EA
GTIN (EAN/UPC):
European Article Number (EAN) et le Universal Product Code (UPC) sont plus connus sous le nom de code barres sur l'emballage d'un produit pour l'identifier de façon unique dans un magasin ou dans un processus logistique. Un produit peut avoir plusieurs codes barres en fonction des variations logistiques telles que l'emballage ou le pays.
0193808485411 show
Catégorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Qualité de la fiche produit: créée par Icecat
La qualité de la fiche produit peut être de différents niveaux:
données de base: Seules les informations de base du produit ont été importées (identifiants produit), la fiche produit n'a pas encore été décrite par un éditeur.
creé par HP: La fiche produit a été importée directement auprès du fabricant mais n'a pas encore été standardisée par un éditeur Icecat.
créée par Icecat: La fiche a été renseignée et standardisée par un éditeur Icecat.
Nombre de consultations du produit: 5165
Cette statistique est basée sur le téléchargement de cette fiche produit par 97136 sites e-commerce(sites marchands, sites de comparaisons, plateformes, distributeurs etc) depuis le L'Open Icecat contient les fiches produits des marques qui sponsorisent Icecat. Il y a, à ce jour, 94642 utilisateurs de l'Open Icecat (le catalogue gratuit)..
Info modifiées le: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 13 Aug 2019
Product end of life date
Bullet Points HP Spectre x360 13-ap0611nz Intel® Core™ i5 i5-8265U Hybride (2-en-1) 33,8 cm (13.3") Écran tactile Full HD 8 Go DDR4-SDRAM 512 Go SSD Wi-Fi 5 (802.11ac) Windows 10 Home Bleu
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Home 64-bit
  • - Intel Core i5-8265U (6Mo Cache, 1.6GHz)
  • - 33.8 cm (13.3") Full HD 1920 x 1080 IPS Touch
  • - 8Go (2400MHz) DDR4-SDRAM & 512Go SSD
Description courte HP Spectre x360 13-ap0611nz Intel® Core™ i5 i5-8265U Hybride (2-en-1) 33,8 cm (13.3") Écran tactile Full HD 8 Go DDR4-SDRAM 512 Go SSD Wi-Fi 5 (802.11ac) Windows 10 Home Bleu :
La description éditoriale courte de HP Spectre x360 13-ap0611nz Intel® Core™ i5 i5-8265U Hybride (2-en-1) 33,8 cm (13.3") Écran tactile Full HD 8 Go DDR4-SDRAM 512 Go SSD Wi-Fi 5 (802.11ac) Windows 10 Home Bleu

Intel Core i5-8265U (6Mo Cache, 1.6GHz), 8Go DDR4-SDRAM, 512Go SSD, 33.8 cm (13.3") Full HD 1920 x 1080 IPS Touch, Intel UHD Graphics 620, WLAN, Bluetooth, HP Wide Vision FHD IR, Windows 10 Home 64-bit
Plus>>>
HP Spectre x360 13-ap0611nz Intel® Core™ i5 i5-8265U Hybride (2-en-1) 33,8 cm (13.3") Écran tactile Full HD 8 Go DDR4-SDRAM 512 Go SSD Wi-Fi 5 (802.11ac) Windows 10 Home Bleu:
Le texte marketing officiel de HP Spectre x360 13-ap0611nz Intel® Core™ i5 i5-8265U Hybride (2-en-1) 33,8 cm (13.3") Écran tactile Full HD 8 Go DDR4-SDRAM 512 Go SSD Wi-Fi 5 (802.11ac) Windows 10 Home Bleu tel que fournis par le fabricant

Une autonomie révolutionnaire sur un ordinateur convertible, découvrez jusqu’où vous pouvez aller
Le temps n’est plus votre ennemi. Avec cette autonomie révolutionnaire incorporée dans un ordinateur convertible quadricœur, vous pouvez en disposer à votre guise. Soyez opérationnel lors de vos journées et vos nuits les plus longues sur un écran tactile éblouissant jusqu’à 4K[1]. En outre, allez encore plus loin avec le HP Spectre convertible portable, léger et fin, un véritable bijou tout en aluminium, qui vous accompagnera partout où vos passions vous mèneront.

Brève description sommaire HP Spectre x360 13-ap0611nz Intel® Core™ i5 i5-8265U Hybride (2-en-1) 33,8 cm (13.3") Écran tactile Full HD 8 Go DDR4-SDRAM 512 Go SSD Wi-Fi 5 (802.11ac) Windows 10 Home Bleu:
Cette description courte de la fiche technique du HP Spectre x360 13-ap0611nz Intel® Core™ i5 i5-8265U Hybride (2-en-1) 33,8 cm (13.3") Écran tactile Full HD 8 Go DDR4-SDRAM 512 Go SSD Wi-Fi 5 (802.11ac) Windows 10 Home Bleu est générée automatiquement en utilisant le titre du produit et les six premières caractéristiques clés

HP Spectre x360 13-ap0611nz, Intel® Core™ i5, 1,6 GHz, 33,8 cm (13.3"), 1920 x 1080 pixels, 8 Go, 512 Go

Description longue HP Spectre x360 13-ap0611nz Intel® Core™ i5 i5-8265U Hybride (2-en-1) 33,8 cm (13.3") Écran tactile Full HD 8 Go DDR4-SDRAM 512 Go SSD Wi-Fi 5 (802.11ac) Windows 10 Home Bleu:
C'est une description longue de HP Spectre x360 13-ap0611nz Intel® Core™ i5 i5-8265U Hybride (2-en-1) 33,8 cm (13.3") Écran tactile Full HD 8 Go DDR4-SDRAM 512 Go SSD Wi-Fi 5 (802.11ac) Windows 10 Home Bleu générée automatiquement, basée sur le titre du produit et les trois premières caractéristiques des cinq premiers groupes clés.

HP Spectre x360 13-ap0611nz. Type de produit: Hybride (2-en-1), Elément de format: Convertible (pliable). Famille de processeur: Intel® Core™ i5, Modèle de processeur: i5-8265U, Fréquence du processeur: 1,6 GHz. Taille de l'écran: 33,8 cm (13.3"), Type HD: Full HD, Résolution de l'écran: 1920 x 1080 pixels, Écran tactile. Mémoire interne: 8 Go, Type de mémoire interne: DDR4-SDRAM. Capacité totale de stockage: 512 Go, Supports de stockage: SSD. Système d'exploitation installé: Windows 10 Home. Couleur du produit: Bleu

Autonomie de 22.30 heures

Avec une autonomie de la batterie jusqu’à 22 heures 30[2] dans un ordinateur convertible quadricœur, vous pouvez consacrer davantage de temps à ce que vous aimez. Restez plus longtemps à performance maximale et rechargez rapidement avec le chargeur rapide HP.

Le pouvoir d’aller encore plus loin

Faites évoluer votre quotidien avec le HP Spectre le plus impressionnant jamais vu, équipé d’un processeur Intel® Core™ de 8e génération pour une efficacité et une vitesse haut de gamme. Faites passer la performance de votre HP Spectre au niveau supérieur en gérant les paramètres thermiques et en optant pour le mode refroidissement, le mode silencieux ou le mode performance en fonction de vos besoins.

Dessinez votre univers en toute sécurité

Parcourez sans effort la planète avec des fonctionnalités de sécurité améliorées, conçues pour protéger votre confidentialité. Avec une caméra IR intégrée, un lecteur d’empreintes digitales et un coupe-circuit pour la confidentialité de votre écran, vous sécurisez vos interactions avec votre ordinateur sur l’écran de confidentialité en option HP Sure View; vous pouvez travailler en toute confiance puisque vos informations sont sécurisées et privées.

Windows 10
Windows 10

Accomplissez de grandes choses en toute confiance avec la même convivialité que Windows, en mieux. Soyez plus protégé, plus productif et plus indépendant avec des fonctionnalités et améliorations préinstallées telles que Windows Hello et Cortana. [2]

Processeur Intel® Core™ de 8e génération
Processeur Intel® Core™ de 8e génération

Améliorez vos performances avec une réactivité fluide et des temps de chargement rapides pour une expérience informatique exceptionnelle. La prise en charge de résolutions allant jusqu’à un incroyable 4K vous permet de lire un contenu en streaming ou même de créer le vôtre. [5]

802.11 a/c (2x2) WLAN et Bluetooth® 5.0
802.11 a/c (2x2) WLAN et Bluetooth® 5.0

Restez connecté à des accessoires Wi-Fi et Bluetooth® grâce à la technologie sans fil. [8]

Design
Type de produit *
Hybride (2-en-1)
Couleur du produit *
Bleu
Elément de format *
Convertible (pliable)
Pays d'origine
Chine
Écran
Taille de l'écran *
33,8 cm (13.3")
Résolution de l'écran *
1920 x 1080 pixels
Écran tactile *
Yes
Type HD
Full HD
Technologie tactile
Plusieurs pressions
Type de panneau
IPS
Rétroéclairage à LED
Yes
Ratio de format d'image
16:9
Type de verre de l'écran
Gorilla Glass
Double-écran
No
Espace de couleur RGB
NTSC
Palette de couleurs
72%
Processeur
Fabricant de processeur *
Intel
Famille de processeur *
Intel® Core™ i5
Génération de processeurs
Intel® Core™ i5 de 8e génération
Modèle de processeur *
i5-8265U
Nombre de coeurs de processeurs
4
Processeur nombre de threads
8
Fréquence du processeur Turbo
3,9 GHz
Fréquence du processeur *
1,6 GHz
Bus informatique
4 GT/s
Le cache du processeur
6 Mo
Type de cache de processeur
Smart Cache
Socket de processeur (réceptable de processeur)
BGA 1528
Lithographie du processeur
14 nm
Modes de fonctionnement du processeur
64-bit
Nom de code du processeur
Whiskey Lake
Type de bus
OPI
Enveloppe thermique (TDP, Thermal Design Power)
15 W
Fréquence d'enveloppe thermique élevée configurable
1,8 GHz
Enveloppe thermique élevée configurable
25 W
TDP configurable vers le bas
10 W
Fréquence d'enveloppe thermique faible configurable
0,8 GHz
Tjunction
100 °C
Nombre maximum de voies PCI Express
16
Version des emplacements PCI Express
3.0
Configurations de PCI Express
1x4, 2x2
ECC pris en charge par le processeur
No
Mémoire
Mémoire interne *
8 Go
Type de mémoire interne
DDR4-SDRAM
Fréquence de la mémoire
2400 MHz
Element de la forme de mémoire
Intégré
Mémoire interne maximale *
8 Go
Support de stockage
Capacité totale de stockage *
512 Go
Supports de stockage *
SSD
Capacité SDD totale
512 Go
Nombre de SSD installés
1
Capacité du Solid State Drive (SSD)
512 Go
Interface du Solid State Drive (SSD)
PCI Express
Type de lecteur optique *
No
Lecteur de cartes mémoires intégré
Yes
Cartes mémoire compatibles
MicroSD (TransFlash)
Graphique
Modèle d'adaptateur graphique discrêt *
Indisponible
À bord adaptateur graphique *
Yes
Adaptateur graphique *
No
Famille d'adaptateur graphique intégré
Intel® UHD Graphics
Modèle d'adaptateur graphique à bord *
Intel® UHD Graphics
Fréquence de base de carte graphique intégrée
300 MHz
Fréquence dynamique (max) de carte graphique intégrée
1100 MHz
Mémoire maximum de carte graphique intégrée
32 Go
Version DirectX de carte graphique intégrée
12.0
Version OpenGL de carte graphique intégrée
4.5
ID de la carte graphique intégrée
0x3EA0
Audio
Système audio
Bang & Olufsen
Nombre de haut-parleurs intégrés
4
Microphone intégré
Yes
Caméra
Caméra avant
Yes
Caméra avant de type HD
Full HD
Caméra infrarouge (IR)
Yes
Réseau
Wifi
Yes
Norme Wi-Fi *
Wi-Fi 5 (802.11ac)
Standards wifi
Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Type d'antenne
2x2
Ethernet/LAN
No
Bluetooth
Yes
Version du Bluetooth
5.0
Connectivité
Quantité de ports de type A USB 3.2 Gen 2 (3.1 Gen 2)
1
Quantité de ports de type C USB 3.2 Gen 2 (3.1 Gen 2)
2
Port DVI
No
Combo casque / microphone Port
Yes
Connecteur d' accueil
No
Mode alternatif de DisplayPort USB de type C
Yes
Veille et charge USB
Yes
Connectivité
Ports veille et charge USB
2
représentation / réalisation
Boussole électronique
Yes
Accéléromètre
Yes
Gyroscope
Yes
Clavier
Dispositif de pointage
Pavé tactile
Pavé numérique *
No
Clavier backlight
Yes
Île-style clavier
Yes
Clavier complet
Yes
Touches Windows
Yes
Logiciel
Architecture du système d'exploitation
64-bit
Logiciels pré-installés
Netflix
Logiciel de test
McAfee LiveSafe, Microsoft Office 365
Système d'exploitation installé *
Windows 10 Home
Logiciels fournis
Dropbox
Caractéristiques spéciales du processeur
Technologie My WiFi d'Intel® (Intel® MWT)
Yes
Technologie Intel® Smart Response
Yes
Technologie Intel® Identity Protection (Intel® IPT)
Yes
Technologie Intel® Hyper Threading (Intel® HT Technology)
Yes
Technologie Intel® Turbo Boost
2.0
Technologie SpeedStep évoluée d'Intel
Yes
Intel Clear Video Technology HD
Yes
Intel® Clear Video Technology
Yes
Technologie Intel® Quick Sync Video
Yes
Accès mémoire Intel® Flex
Yes
Nouvelles instructions Intel® AES (Intel® AES-NI)
Yes
Technologie Trusted Execution d'Intel®
No
Enhanced Halt State d'Intel®
Yes
Intel® VT-x avec Extended Page Tables (EPT)
Yes
Clé de sécurité Intel®
Yes
Intel® TSX-NI
No
Programme Intel® Stable Image Platform Program (SIPP)
No
Intel® Garde SE
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Technologie Intel® Clear Video pour MID (Intel® CVT for MID)
Yes
Intel® 64
Yes
Bit de verrouillage
Yes
États Idle
Yes
Technologies de surveillance thermique
Yes
Taille de l'emballage du processeur
46x24 mm
Set d'instructions pris en charge
AVX 2.0, SSE4.1, SSE4.2
Configuration CPU (max)
1
Les options intégrées disponibles
No
Technologie Intel® Virtualization Technology pour les E/S dirigées (VT-d)
Yes
Version de la technologie de protection d'identité Intel®
1,00
Version de la technologie de réponse Intel®ligente Intel®
1,00
Version SIPP (Intel® Stable Image Plateforme Program)
0,00
Version de la technologie de clé de sécurité Intel®
1,00
Version Intel® TSX-NI
0,00
Technologie de vitalisation d'Intel® (VT-x)
Yes
ID ARK du processeur
149088
Caractéristiques spéciales
HP JumpStart
Yes
HP 3D DriveGuard
Yes
HP Audio Boost
Yes
Génération HP Audio Boost
Gen 2
Type de haut parleur HP
Hauts-parleurs HP Quad
Commutateur audio HP Audio Switch
Yes
Optimiseur de connexion HP
Yes
HP Imagepad
Yes
Caméra avant HP
HP Wide Vision FHD IR
Logiciel HP fourni
HP Command Center
Segment HP
Maison
Batterie
Technologie batterie
Lithium-Ion (Li-Ion)
Nombre de cellules de batterie
4
Capacité de la batterie *
61 Wh
Lecture vidéo en continue
21,5 h
Chargement rapide
Yes
Durée de charge rapide (50%)
30 min
Puissance
AC adaptateur puissance
65 W
Sécurité
Port de câble antivol
Yes
Lecteur d'empreintes digitales
Yes
Puce TPM (Trusted Platform Module)
Yes
Protection par mot de passe
Yes
Protection avec mot de passe
Bouton marche
Sustainability
Certificats de durabilité
EPEAT Silver, ENERGY STAR
Poids et dimensions
Largeur
308,8 mm
Profondeur
217,9 mm
Hauteur
14,7 mm
Poids *
1,33 kg
Informations sur l'emballage
Poids du paquet
2,35 kg
Contenu de l'emballage
Sac Inclus
Yes
Stylet
Yes
Autres caractéristiques
Adaptateur secteur fourni
Yes
Source Résumé Testseek Taux moyen
Commentaires
Updated:
2019-11-26 08:54:38
Fr a recueilli 79 avis d’experts pour HP Spectre x360 13-ap0611nz Intel® Core™ i5 i5-8265U Hybride (2-en-1) 33,8 cm (13.3") Écran tactile Full HD 8 Go DDR4-SDRAM 512 Go SSD Wi-Fi 5 (802.11ac) Windows 10 Home Bleu et la note moyenne est de 87 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
87%
Source Commentaires sur l'avis Score
notebookcheck.biz
Updated:
2019-11-26 08:54:38
Séduisant. Le Spectre x360 13 est un convertible compact premium, assez puissant pour les tâches du quotidien comme pour les défis, mais équipé d'un écran 1080p très sujet aux reflets, qui aurait dû être plus lumineux...
Good châssis premium très élégant, 2 Thunderbolt 3, USB A, lecteur de carte, chauffe, périphériques d'entrée, autonomie, hautparleurs...
Bad écran vu le prix, SureView Gen. 1 peu utilisable, composants difficiles à atteindre...
86%
laptopspirit.fr
Updated:
2019-11-26 08:54:38
Il y a quelques mois, Intel innovait à travers sa technologie Optane. Le but était d'associer de la mémoire flash à un disque dur afin de booster la réactivité pour rivaliser avec les SSD tout en conservant un espace de stockage confortable. Une solution...
Good Autonomie, Ecran lumineux, Convertible en tablette, Thunderbolt 3 + USB Type A, Silencieux...
Bad Son écran brillant ne fera pas l'unanimité, pour le reste, on cherche...
Bottom line sur le HP Spectre x360 13-apAprès quelques jours passés en compagnie du Spectre x360 13-ap, aucun doute, l'ultrabook HP est une réussite pour qui cherche un modèle convertible en tablette mais pas seulement. Son poids est certes un peu plus élevé que cer...
95%
lemondenumerique.com
Updated:
2019-11-26 08:54:38
Comme chaque année, la marque Dell remet au goût du jour son ordinateur portable, XPS 13. En 2019, le PC Dell XPS 13 9380 est toujours dans la catégorie haut de gamme avec, pour...
Good Qualité de fabrication, finitions, Compacité et légèreté, Performances équilibrées, Connectiques, Autonomie...
Bad Touche Shift trop petite, Fini la reconnaissance faciale...
Bottom line Avec sa version 2019, le XPS 13 gagne en performance tout en restant classieux, léger et agréable à utiliser au quotidien. On profite d'une caméra mieux placée que dans la précédente version mais qui perd sa compatibilité avec Windows Hello pour le déverr...
0%
01net.com
Updated:
2019-11-26 08:54:38
Vous hésitez entre une grande tablette et un PC ultraportable ? Avec le Spectre x360, vous avez les deux! Cette belle petite machine de HP appartient en effet à la famille des « convertibles », des ordinateurs portables équipés d'un écran tactile pouvant...
Good La compacité et la qualité de finition,  Le haut niveau de performances,  L'autonomie confortable...
Bad La forte brillance de l'écran,  La faible réactivité du pavé tactile...
Bottom line hp Spectre x360 13 (13-ap0010nf)Le Spectre x360 13 édition 2019 est un très bon hybride de PC ultraportable et de tablette tactile. Polyvalent, élégant et très agréable à utiliser, l'engin nous plaît aussi pour son autonomie de presque 9 h 30 et pour...
82%
Avertissement HP Spectre x360 13-ap0611nz Intel® Core™ i5 i5-8265U Hybride (2-en-1) 33,8 cm (13.3") Écran tactile Full HD 8 Go DDR4-SDRAM 512 Go SSD Wi-Fi 5 (802.11ac) Windows 10 Home Bleu:
Avertissement

[1] Un contenu 4K est nécessaire pour visualiser des images 4K. Disponible sur certains modèles uniquement. [2] La durée de vie de la batterie MM14sous Windows 10 varie entre autres selon le modèle du produit, la configuration, les applications chargées, les fonctionnalités, l'utilisation, la fonctionnalité sans fil et les paramètres de gestion de l'alimentation. La capacité maximale de la batterie diminue naturellement avec le temps et l'utilisation. Pour en savoir plus, consultez le site www.bapco.com. [18] Recharge votre batterie jusqu’à 50 % en 30 minutes lorsque le système est hors tension (avec la commande « Arrêter »). Nous recommandons d’utiliser l’adaptateur HP fourni avec l’ordinateur portable, n’utilisez pas un chargeur de batterie d’une capacité inférieure. Une fois que le chargement a atteint 50 %, la vitesse de chargement revient à la vitesse normale. La durée de chargement peut varier de +/-10 % en raison de la tolérance aux pannes du système. Disponible sur certains modèles d’ordinateurs HP Spectre 2-en-1 et HP x2. Rendez-vous sur le site store.hp.com pour obtenir une liste complète des caractéristiques du produit. [2] Certaines éditions ou versions de Windows ne prennent pas en charge toutes les fonctionnalités. Pour profiter pleinement des fonctionnalités de Windows, les systèmes peuvent nécessiter une mise à niveau ou l’achat de matériel, pilotes et logiciels séparés, ou encore une mise à jour du BIOS. Windows 10 est doté d’une fonctionnalité de mise à jour automatique, qui est toujours activée. Des frais de FAI et des dépenses supplémentaires peuvent s’appliquer pour les mises à jour. Voir www.microsoft.com. Certaines fonctionnalités, notamment la fonction vocale Cortana, l’encrage et Continuum, nécessitent du matériel plus avancé. Voir www.windows.com. Applications vendues séparément. [3] Basé sur des tests internes HP au moyen du logiciel d'analyse comparative CrystalDiskMark. Les performances sont séquentiellement plus rapides (l