location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY x360 13-ay1400nz AMD Ryzen™ 5 5600U Hybride (2-en-1) 33,8 cm (13.3") Écran tactile Full HD 8 Go DDR4-SDRAM 256 Go SSD Wi-Fi 6 (802.11ax) Windows 11 Home Noir

Marque:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Famille de produit:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY x360
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
13
HP segment:
HP segment
Maison
Nom du produit:
Le nom du produit est l’identification du produit pour la marque, souvent le nom du modèle, mais qui n’est pas complètement unique puisqu’il inclut des variantes du produit. Le nom de produit est un élément clé du titre produit chez Icecat dans la fiche produit.
13-ay1400nz
Code produit:
Identificateur unique de la marque pour un produit. Plusieurs Codes produits peuvent être mappés à une fiche produit mère si les spécificités sont identiques. Nous cartographions les codes erronés ou parfois des variantes logistiques.
62G75EA
GTIN (EAN/UPC):
European Article Number (EAN) et le Universal Product Code (UPC) sont plus connus sous le nom de code barres sur l'emballage d'un produit pour l'identifier de façon unique dans un magasin ou dans un processus logistique. Un produit peut avoir plusieurs codes barres en fonction des variations logistiques telles que l'emballage ou le pays.
0196337897120 show
Catégorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Qualité de la fiche produit: créée par Icecat
La qualité de la fiche produit peut être de différents niveaux:
données de base: Seules les informations de base du produit ont été importées (identifiants produit), la fiche produit n'a pas encore été décrite par un éditeur.
creé par HP: La fiche produit a été importée directement auprès du fabricant mais n'a pas encore été standardisée par un éditeur Icecat.
créée par Icecat: La fiche a été renseignée et standardisée par un éditeur Icecat.
Nombre de consultations du produit: 1160
Cette statistique est basée sur le téléchargement de cette fiche produit par 97136 sites e-commerce(sites marchands, sites de comparaisons, plateformes, distributeurs etc) depuis le L'Open Icecat contient les fiches produits des marques qui sponsorisent Icecat. Il y a, à ce jour, 94642 utilisateurs de l'Open Icecat (le catalogue gratuit)..
Info modifiées le: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Nov 2022
Product end of life date
Bullet Points HP ENVY x360 13-ay1400nz AMD Ryzen™ 5 5600U Hybride (2-en-1) 33,8 cm (13.3") Écran tactile Full HD 8 Go DDR4-SDRAM 256 Go SSD Wi-Fi 6 (802.11ax) Windows 11 Home Noir
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Processeur AMD Ryzen™ 5 5600U (jusqu’à 4,2 GHz de fréquence Boost maximale, 16 Mo de mémoire cache L3, 6 cœurs, 12 fils)
  • - Windows 11 Famille
  • - Écran tactile Full HD d'une diagonale de 33,8 cm (13,3 pouces)
  • - Carte graphique AMD Radeon™
  • - 8 GB memory; 256 GB SSD storage
Garantie: La garantie limitée de 2 ans (2/2/0) couvre les pièces et la main-d’œuvre pendant 2 ans. Pas de réparation sur site. Les conditions générales varient selon le pays. Certaines restrictions et exclusions s’appliquent.
Description courte HP ENVY x360 13-ay1400nz AMD Ryzen™ 5 5600U Hybride (2-en-1) 33,8 cm (13.3") Écran tactile Full HD 8 Go DDR4-SDRAM 256 Go SSD Wi-Fi 6 (802.11ax) Windows 11 Home Noir :
La description éditoriale courte de HP ENVY x360 13-ay1400nz AMD Ryzen™ 5 5600U Hybride (2-en-1) 33,8 cm (13.3") Écran tactile Full HD 8 Go DDR4-SDRAM 256 Go SSD Wi-Fi 6 (802.11ax) Windows 11 Home Noir

ENVY x360 Convert 13-ay1400nz, Windows 11 Famille, 13.3", écran tactile, AMD Ryzen™ 5, 8Go RAM, 256Go Disque SSD, FHD, Noir nuit
Plus>>>
HP ENVY x360 13-ay1400nz AMD Ryzen™ 5 5600U Hybride (2-en-1) 33,8 cm (13.3") Écran tactile Full HD 8 Go DDR4-SDRAM 256 Go SSD Wi-Fi 6 (802.11ax) Windows 11 Home Noir:
Le texte marketing officiel de HP ENVY x360 13-ay1400nz AMD Ryzen™ 5 5600U Hybride (2-en-1) 33,8 cm (13.3") Écran tactile Full HD 8 Go DDR4-SDRAM 256 Go SSD Wi-Fi 6 (802.11ax) Windows 11 Home Noir tel que fournis par le fabricant

Créez sans limites, où que vous soyez
Prêt dès que l'inspiration se présente. Cet ordinateur polyvalent et convertible, doté d'une batterie longue durée, vous permet d'afficher sur votre écran, n'importe où et n'importe quand, des images réalistes et vives. Utilisez simultanément le toucher et le stylet pour capturer chaque détail de vos croquis et rassurez-vous en sachant que vos créations sont protégées jusqu'à ce que vous soyez prêt à les partager.

Brève description sommaire HP ENVY x360 13-ay1400nz AMD Ryzen™ 5 5600U Hybride (2-en-1) 33,8 cm (13.3") Écran tactile Full HD 8 Go DDR4-SDRAM 256 Go SSD Wi-Fi 6 (802.11ax) Windows 11 Home Noir:
Cette description courte de la fiche technique du HP ENVY x360 13-ay1400nz AMD Ryzen™ 5 5600U Hybride (2-en-1) 33,8 cm (13.3") Écran tactile Full HD 8 Go DDR4-SDRAM 256 Go SSD Wi-Fi 6 (802.11ax) Windows 11 Home Noir est générée automatiquement en utilisant le titre du produit et les six premières caractéristiques clés

HP ENVY x360 13-ay1400nz, AMD Ryzen™ 5, 2,3 GHz, 33,8 cm (13.3"), 1920 x 1080 pixels, 8 Go, 256 Go

Description longue HP ENVY x360 13-ay1400nz AMD Ryzen™ 5 5600U Hybride (2-en-1) 33,8 cm (13.3") Écran tactile Full HD 8 Go DDR4-SDRAM 256 Go SSD Wi-Fi 6 (802.11ax) Windows 11 Home Noir:
C'est une description longue de HP ENVY x360 13-ay1400nz AMD Ryzen™ 5 5600U Hybride (2-en-1) 33,8 cm (13.3") Écran tactile Full HD 8 Go DDR4-SDRAM 256 Go SSD Wi-Fi 6 (802.11ax) Windows 11 Home Noir générée automatiquement, basée sur le titre du produit et les trois premières caractéristiques des cinq premiers groupes clés.

HP ENVY x360 13-ay1400nz. Type de produit: Hybride (2-en-1), Elément de format: Convertible (pliable). Famille de processeur: AMD Ryzen™ 5, Modèle de processeur: 5600U, Fréquence du processeur: 2,3 GHz. Taille de l'écran: 33,8 cm (13.3"), Type HD: Full HD, Résolution de l'écran: 1920 x 1080 pixels, Écran tactile. Mémoire interne: 8 Go, Type de mémoire interne: DDR4-SDRAM. Capacité totale de stockage: 256 Go, Supports de stockage: SSD. Système d'exploitation installé: Windows 11 Home. Couleur du produit: Noir

La puissance au service de votre créativité
La puissance au service de votre créativité

Grâce à un processeur AMD[1] doté de puissants graphismes, une autonomie prolongée, un vaste stockage sur SSD et à HP Command Center, vous obtenez la performance nécessaire pour répondre à vos besoins créatifs.

Une conception intelligente
Une conception intelligente

Vos idées prennent vie dans des couleurs vives grâce à l’écran haute définition à micro-bords[2]. La charnière à 360 degrés s’adapte afin de pouvoir capturer chaque croquis complexe avec précision.

Des fonctions de confidentialité pour votre tranquillité d’esprit
Des fonctions de confidentialité pour votre tranquillité d’esprit

Préservez votre confidentialité grâce à un obturateur de caméra impossible à pirater et à un bouton dédié de coupure du microphone.

Design
Couleur nom
Noir nuit
Type de produit *
Hybride (2-en-1)
Couleur du produit *
Noir
Elément de format *
Convertible (pliable)
position de marché
Maison
Année de lancement
2021
Pays d'origine
Chine
Écran
Taille de l'écran *
33,8 cm (13.3")
Résolution de l'écran *
1920 x 1080 pixels
Écran tactile *
Yes
Type HD
Full HD
Type de panneau
IPS
Ratio de format d'image
16:9
Type de verre de l'écran
Corning Glass
Technologie d'encadrement d'écran
Micro-Edge
Luminosité de l'écran
400 cd/m²
Diagonale verrerie (cm)
33,8 cm
Espace de couleur RGB
sRGB
Palette de couleurs
100%
Processeur
Fabricant de processeur *
AMD
Famille de processeur *
AMD Ryzen™ 5
Modèle de processeur *
5600U
Nombre de coeurs de processeurs
6
Processeur nombre de threads
12
Fréquence du processeur Turbo
4,2 GHz
Fréquence du processeur *
2,3 GHz
Le cache du processeur
16 Mo
Type de cache de processeur
L3
Mémoire
Mémoire interne *
8 Go
Type de mémoire interne
DDR4-SDRAM
Fréquence de la mémoire
3200 MHz
Element de la forme de mémoire
Intégré
Mémoire interne maximale *
8 Go
ECC
No
Support de stockage
Capacité totale de stockage *
256 Go
Supports de stockage *
SSD
Capacité SDD totale
256 Go
Nombre de SSD installés
1
Capacité du Solid State Drive (SSD)
256 Go
Interface du Solid State Drive (SSD)
PCI Express, NVMe
NVMe
Yes
Facteur de forme SSD
M.2
Type de lecteur optique *
No
Lecteur de cartes mémoires intégré
Yes
Cartes mémoire compatibles
MicroSD (TransFlash)
Graphique
Modèle d'adaptateur graphique discrêt *
Indisponible
À bord adaptateur graphique *
Yes
Adaptateur graphique *
No
Modèle d'adaptateur graphique à bord *
AMD Radeon Graphics
Audio
Système audio
Bang & Olufsen
Nombre de haut-parleurs intégrés
2
Microphone intégré
Yes
Nombre de microphones
2
Caméra
Caméra avant
Yes
Format du signal de caméra avant
720p
Caméra
Caméra avant de type HD
HD
Type de confidentialité
Panneau vertical privé
Réseau
Norme Wi-Fi *
Wi-Fi 6 (802.11ax)
Standards wifi
Wi-Fi 6 (802.11ax)
Connexion au réseau mobile *
No
Type d'antenne
2x2
Fabricant du contrôleur WLAN
Realtek
Ethernet/LAN
No
Bluetooth
Yes
Version du Bluetooth
5.2
Connectivité
Quantité de ports de type A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantité de ports de type C USB 3.2 Gen 2 (3.1 Gen 2)
1
Combo casque / microphone Port
Yes
Mode alternatif de DisplayPort USB de type C
Yes
Capacité de puissance USB
Yes
Veille et charge USB
Yes
Ports veille et charge USB
2
représentation / réalisation
Carte mère chipset
AMD SoC
Boussole électronique
Yes
Accéléromètre
Yes
Gyroscope
Yes
Capteur de température
Yes
Clavier
Dispositif de pointage
Pavé tactile
Pavé numérique *
No
Clavier backlight
Yes
Clavier complet
Yes
Logiciel
Système d'exploitation installé *
Windows 11 Home
Logiciels fournis
McAfee LiveSafe; Dropbox
Caractéristiques spéciales
Centre de commande HP OMEN
Yes
HP JumpStart
Yes
HP 3D DriveGuard
Yes
HP Audio Boost
Yes
Type de haut parleur HP
HP Dual Speakers
Commutateur audio HP Audio Switch
Yes
HP Support Assistant
Yes
Adaptateur CA HP Smart
Yes
Caméra avant HP
HP Wide Vision HD
Segment HP
Maison
Batterie
Technologie batterie
Lithium Polymère (LiPo)
Nombre de cellules de batterie
3
Capacité de la batterie *
51 Wh
Autonomie maximum de la batterie
15,5 h
Chargement rapide
Yes
Durée de charge rapide (50%)
30 min
Poids de la batterie
210 g
Puissance
AC adaptateur puissance
65 W
Sustainability
Certificats de durabilité
ENERGY STAR, EPEAT Silver
Poids et dimensions
Largeur
306,5 mm
Profondeur
194,6 mm
Hauteur
16,4 mm
Poids *
1,3 kg
Informations sur l'emballage
Largeur du colis
69 mm
Profondeur du colis
483 mm
Hauteur du colis
305 mm
Poids du paquet
2,42 kg
Avertissement HP ENVY x360 13-ay1400nz AMD Ryzen™ 5 5600U Hybride (2-en-1) 33,8 cm (13.3") Écran tactile Full HD 8 Go DDR4-SDRAM 256 Go SSD Wi-Fi 6 (802.11ax) Windows 11 Home Noir:
Avertissement

Clauses de non-responsabilité relatives aux descriptions techniques