location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Spectre x360 - 15-df0850nz Intel® Core™ i7 i7-8750H Hybride (2-en-1) 39,6 cm (15.6") Écran tactile 4K Ultra HD 16 Go DDR4-SDRAM 1,02 To SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 5 (802.11ac) Windows 10 Home Or

Marque:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Famille de produit:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Spectre x360
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
15
HP segment:
HP segment
Maison
Nom du produit:
Le nom du produit est l’identification du produit pour la marque, souvent le nom du modèle, mais qui n’est pas complètement unique puisqu’il inclut des variantes du produit. Le nom de produit est un élément clé du titre produit chez Icecat dans la fiche produit.
Spectre x360 - 15-df0850nz
Code produit:
Identificateur unique de la marque pour un produit. Plusieurs Codes produits peuvent être mappés à une fiche produit mère si les spécificités sont identiques. Nous cartographions les codes erronés ou parfois des variantes logistiques.
5EN35EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) et le Universal Product Code (UPC) sont plus connus sous le nom de code barres sur l'emballage d'un produit pour l'identifier de façon unique dans un magasin ou dans un processus logistique. Un produit peut avoir plusieurs codes barres en fonction des variations logistiques telles que l'emballage ou le pays.
0193424127498 show
Catégorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Qualité de la fiche produit: créée par Icecat
La qualité de la fiche produit peut être de différents niveaux:
données de base: Seules les informations de base du produit ont été importées (identifiants produit), la fiche produit n'a pas encore été décrite par un éditeur.
creé par HP: La fiche produit a été importée directement auprès du fabricant mais n'a pas encore été standardisée par un éditeur Icecat.
créée par Icecat: La fiche a été renseignée et standardisée par un éditeur Icecat.
Nombre de consultations du produit: 6475
Cette statistique est basée sur le téléchargement de cette fiche produit par 97136 sites e-commerce(sites marchands, sites de comparaisons, plateformes, distributeurs etc) depuis le L'Open Icecat contient les fiches produits des marques qui sponsorisent Icecat. Il y a, à ce jour, 94642 utilisateurs de l'Open Icecat (le catalogue gratuit)..
Info modifiées le: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 24 Apr 2019
Product end of life date
Bullet Points HP Spectre x360 - 15-df0850nz Intel® Core™ i7 i7-8750H Hybride (2-en-1) 39,6 cm (15.6") Écran tactile 4K Ultra HD 16 Go DDR4-SDRAM 1,02 To SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 5 (802.11ac) Windows 10 Home Or
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Home 64-bit
  • - Intel Core i7-8750H (9Mo Cache, 2.2GHz)
  • - 39.6 cm (15.6") 4K Ultra HD 3840 x 2160 Touch, NVIDIA GeForce GTX 1050 Ti (4Go GDDR5)
  • - 16Go (2400MHz) DDR4-SDRAM & 1024Go SSD
Garantie: Garantie limitée de deux ans comprenant pièces, main d'œuvre et service d'enlèvement et de retour à l'usine
Description courte HP Spectre x360 - 15-df0850nz Intel® Core™ i7 i7-8750H Hybride (2-en-1) 39,6 cm (15.6") Écran tactile 4K Ultra HD 16 Go DDR4-SDRAM 1,02 To SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 5 (802.11ac) Windows 10 Home Or :
La description éditoriale courte de HP Spectre x360 - 15-df0850nz Intel® Core™ i7 i7-8750H Hybride (2-en-1) 39,6 cm (15.6") Écran tactile 4K Ultra HD 16 Go DDR4-SDRAM 1,02 To SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 5 (802.11ac) Windows 10 Home Or

Intel Core i7-8750H (9Mo Cache, 2.2GHz), 16Go DDR4-SDRAM, 1024Go SSD, 39.6 cm (15.6") 4K Ultra HD 3840 x 2160 Touch, Intel UHD Graphics 630, NVIDIA GeForce GTX 1050 Ti (4Go GDDR5), WLAN, Bluetooth, HP Wide Vision FHD IR, Windows 10 Home 64-bit
Plus>>>
HP Spectre x360 - 15-df0850nz Intel® Core™ i7 i7-8750H Hybride (2-en-1) 39,6 cm (15.6") Écran tactile 4K Ultra HD 16 Go DDR4-SDRAM 1,02 To SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 5 (802.11ac) Windows 10 Home Or:
Le texte marketing officiel de HP Spectre x360 - 15-df0850nz Intel® Core™ i7 i7-8750H Hybride (2-en-1) 39,6 cm (15.6") Écran tactile 4K Ultra HD 16 Go DDR4-SDRAM 1,02 To SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 5 (802.11ac) Windows 10 Home Or tel que fournis par le fabricant

Une puissance incroyable pour créer davantage
Conçu pour transformer votre manière de créer, notre Spectre le plus puissant à ce jour allie une conception impeccable à une performance, une puissance et une vitesse inégalables. Éditez des vidéos 4K, créez des fichiers numériques complexes et soyez le maître de votre œuvre. Avec le design emblématique d’un véritable bijou et un processeur révolutionnaire disponible jusqu’à six cœurs, il redéfinit l’univers des possibles.

Brève description sommaire HP Spectre x360 - 15-df0850nz Intel® Core™ i7 i7-8750H Hybride (2-en-1) 39,6 cm (15.6") Écran tactile 4K Ultra HD 16 Go DDR4-SDRAM 1,02 To SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 5 (802.11ac) Windows 10 Home Or:
Cette description courte de la fiche technique du HP Spectre x360 - 15-df0850nz Intel® Core™ i7 i7-8750H Hybride (2-en-1) 39,6 cm (15.6") Écran tactile 4K Ultra HD 16 Go DDR4-SDRAM 1,02 To SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 5 (802.11ac) Windows 10 Home Or est générée automatiquement en utilisant le titre du produit et les six premières caractéristiques clés

HP Spectre x360 - 15-df0850nz, Intel® Core™ i7, 2,2 GHz, 39,6 cm (15.6"), 3840 x 2160 pixels, 16 Go, 1,02 To

Description longue HP Spectre x360 - 15-df0850nz Intel® Core™ i7 i7-8750H Hybride (2-en-1) 39,6 cm (15.6") Écran tactile 4K Ultra HD 16 Go DDR4-SDRAM 1,02 To SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 5 (802.11ac) Windows 10 Home Or:
C'est une description longue de HP Spectre x360 - 15-df0850nz Intel® Core™ i7 i7-8750H Hybride (2-en-1) 39,6 cm (15.6") Écran tactile 4K Ultra HD 16 Go DDR4-SDRAM 1,02 To SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 5 (802.11ac) Windows 10 Home Or générée automatiquement, basée sur le titre du produit et les trois premières caractéristiques des cinq premiers groupes clés.

HP Spectre x360 - 15-df0850nz. Type de produit: Hybride (2-en-1), Elément de format: Convertible (pliable). Famille de processeur: Intel® Core™ i7, Modèle de processeur: i7-8750H, Fréquence du processeur: 2,2 GHz. Taille de l'écran: 39,6 cm (15.6"), Type HD: 4K Ultra HD, Résolution de l'écran: 3840 x 2160 pixels, Écran tactile. Mémoire interne: 16 Go, Type de mémoire interne: DDR4-SDRAM. Capacité totale de stockage: 1,02 To, Supports de stockage: SSD. Système d'exploitation installé: Windows 10 Home. Couleur du produit: Or

Notre ordinateur Spectre le plus puissant à ce jour

Avec un processeur Intel® Core™ i7 de 8e génération, jusqu’à 15 heures d’autonomie de batterie[1], une carte graphique jusqu’à NVIDIA GeForce MX150 ou NVIDIA GeForce GTX 1050Ti avec MaxQ Design[3], vous bénéficiez de puissance et de vitesse. Faites passer la performance de votre Spectre au niveau supérieur en gérant les paramètres thermiques et en optant pour le mode refroidissement ou le mode performance en fonction de vos besoins.

Une expérience immersive de création

Éditez des photos avec précision. Illustrez les détails les plus fins. Avec le stylet HP Tilt en option et un écran à bords ultra-fins, d’une diagonale de 39,6 cm (15,6”), jusqu’à 4K[2], la puissance des 8 millions de pixels va véritablement donner vie à votre créativité.

Une sécurité d’un niveau unique

Parcourez sans effort la planète avec des fonctionnalités de sécurité améliorées, conçues pour protéger votre confidentialité. Avec une caméra IR intégrée, un lecteur d’empreintes digitales et un coupe-circuit pour la confidentialité de votre écran, vous sécurisez vos interactions avec votre ordinateur sur un écran de confidentialité intégré disponible en option; vous pouvez travailler en toute confiance puisque vos informations sont sécurisées et privées.

Processeur Intel® Core™ de 8e génération
Processeur Intel® Core™ de 8e génération

Améliorez vos performances avec une réactivité fluide et des temps de chargement rapides pour une expérience informatique exceptionnelle. La prise en charge de résolutions allant jusqu’à un incroyable 4K vous permet de lire un contenu en streaming ou même de créer le vôtre.[18]

Carte graphique NVIDIA® GeForce® GTX 1050 Ti
Carte graphique NVIDIA® GeForce® GTX 1050 Ti

Décuplez la précision de vos importants projets et principales expériences multimédias exigeants sur le plan graphique avec 1080p et jouez sans ralentissements, difficultés ou tressautements.

Caméra FHD HP Wide Vision
Caméra FHD HP Wide Vision

Connectez-vous facilement grâce à Windows Hello avec le capteur infrarouge. Grâce à un champ de vision grand-angle de 88 degrés, vous pouvez lancer des conversations vidéo avec toute votre famille ou avec un groupe d’amis et profiter d’une richesse d’affichage époustouflante.[3]

Écran 4K IPS avec fonctionnalité tactile en option
Écran 4K IPS avec fonctionnalité tactile en option

With 8.2 million pixels, be mesmerized by the 4K experience. The spectacular 3840 x 2160 resolution delivers your content in jaw-dropping quality with true-to-life definition and 178° wide-viewing angles. And with optional touch, you can control your PC right from the screen.[1]

Lecteur d’empreintes digitales
Lecteur d’empreintes digitales

Connectez-vous facilement à votre périphérique dans tous les modes, juste au toucher de votre doigt. La technologie brevetée d’empreintes digitales 3D garantit un accès et des paiements en ligne sécurisés.[5]

Stockage sur disque SSD PCIe
Stockage sur disque SSD PCIe

Disponible avec des capacités allant jusqu’à 1 To, le stockage flash basé sur PCIe est jusqu’à 17 fois plus rapide qu’un disque dur d’ordinateur portable traditionnel de 5 400 tr/min.[4]

Options RAM DDR4
Options RAM DDR4

Conçue pour s’exécuter de manière plus efficace et plus fiable à des vitesses élevées, la mémoire DDR4 est l’avenir de la mémoire RAM. Avec sa bande passante plus élevée, elle améliore les performances aussi bien pour le multitâche que pour les jeux vidéo.

Clavier rétroéclairé
Clavier rétroéclairé

Poursuivez vos activités, même dans les pièces faiblement éclairées ou sur les vols de nuit. Avec un clavier rétroéclairé, vous pouvez taper confortablement dans plusieurs environnements.

Processeur Intel® Core™ de 8e génération

Améliorez vos performances avec une réactivité fluide et des temps de chargement rapides pour une expérience informatique exceptionnelle. La prise en charge de résolutions allant jusqu’à un incroyable 4K vous permet de lire un contenu en streaming ou même de créer le vôtre.

Une gestion thermique avancée

Les dernières avancées en matière de gestion de la température vous apportent une conception thermique et un capteur IR optimisés, qui maintiennent votre ordinateur portable froid au toucher sans affecter ses qualités acoustiques.

Verre Corning® Gorilla® NBT™
Verre Corning® Gorilla® NBT™

Le verre Corning® Gorilla® NBT™ résiste aux rayures et à tous les mauvais traitements quotidiens subis par un écran tactile. Réduisez les dommages accidentels grâce à une protection robuste et plus durable que celle de la plupart des écrans.

HP Command Center

Cet utilitaire simple vous donne le contrôle et vous permet d'optimiser et de personnaliser les performances, la vitesse et le bruit du ventilateur, et la température extérieure, pour répondre à tous vos besoins.

Commutateur Caméra HP Privacy
Commutateur Caméra HP Privacy

Protégez votre vie privée et votre sécurité avec un commutateur physique qui coupe la caméra de votre PC quand vous ne l'utilisez pas. Plus besoin de scotch pour recouvrir la lentille de la caméra.

Comme un stylo sur du papier
Comme un stylo sur du papier

Écrivez et dessinez naturellement avec des traits d'encre fluides et précis. Et la technologie sans interférence de la paume prévient les saisies tactiles involontaires et réduit le décalage de l'écriture.

Design en aluminium usiné

Un design parfaitement lisse et soigneusement ciselé par des machines CNC, ce périphérique monobloc de haute précision a été conçu avec une durabilité artistique et raffinée.

Un savoir-faire élégant

Un design convertible raffiné qui changera votre vision de la technologie, avec un aspect ciselé sur l’arrière et un profil tout en angles sur les côtés.

Taillé comme un bijou

Conception soigneusement ciselée réalisée en métal usiné par CNC pour un effet incroyable de pierre précieuse La forme angulaire impeccable est enveloppée de cuir qui associe praticité et esthétique.

Écran à micro-bordure

En insérant un écran plus grand dans une trame plus petite, cette face avant ultramince, à peine visible, révolutionne l'apparence de votre écran avec un design parfaitement efficace.

Clavier rétro-éclairé de bord à bord

Poursuivez vos activités, même dans les pièces faiblement éclairées ou sur les vols de nuit. Avec un clavier éclairé pleine largeur, bord à bord, vous pouvez pianoter confortablement dans plusieurs environnements.

Design
Type de produit *
Hybride (2-en-1)
Couleur du produit *
Or
Elément de format *
Convertible (pliable)
Pays d'origine
Chine
Écran
Taille de l'écran *
39,6 cm (15.6")
Résolution de l'écran *
3840 x 2160 pixels
Écran tactile *
Yes
Type HD
4K Ultra HD
Technologie tactile
Plusieurs pressions
Type de panneau
IPS
Rétroéclairage à LED
Yes
Ratio de format d'image
16:9
Type de verre de l'écran
Gorilla Glass
Espace de couleur RGB
NTSC
Palette de couleurs
72%
Processeur
Fabricant de processeur *
Intel
Famille de processeur *
Intel® Core™ i7
Génération de processeurs
Intel® Core™ i7 de 8e génération
Modèle de processeur *
i7-8750H
Nombre de coeurs de processeurs
6
Processeur nombre de threads
12
Fréquence du processeur Turbo
4,1 GHz
Fréquence du processeur *
2,2 GHz
Bus informatique
8 GT/s
Le cache du processeur
9 Mo
Type de cache de processeur
L3
Socket de processeur (réceptable de processeur)
BGA 1440
Lithographie du processeur
14 nm
Modes de fonctionnement du processeur
64-bit
Nom de code du processeur
Coffee Lake
Type de bus
DMI
Stepping
U0
Enveloppe thermique (TDP, Thermal Design Power)
45 W
TDP configurable vers le bas
35 W
Fréquence d'enveloppe thermique faible configurable
1,7 GHz
Tjunction
100 °C
Nombre maximum de voies PCI Express
16
Version des emplacements PCI Express
3.0
Configurations de PCI Express
1x16, 1x8+2x4, 2x8
ECC pris en charge par le processeur
No
Mémoire
Mémoire interne *
16 Go
Type de mémoire interne
DDR4-SDRAM
Fréquence de la mémoire
2400 MHz
Element de la forme de mémoire
SO-DIMM
Disposition de la mémoire (fente x taille)
1 x 16 Go
Mémoire interne maximale *
16 Go
ECC
No
Support de stockage
Capacité totale de stockage *
1,02 To
Supports de stockage *
SSD
Capacité SDD totale
1,02 To
Nombre de SSD installés
1
Capacité du Solid State Drive (SSD)
1,02 To
Interface du Solid State Drive (SSD)
NVMe
NVMe
Yes
Facteur de forme SSD
M.2
Type de lecteur optique *
No
Lecteur de cartes mémoires intégré
Yes
Cartes mémoire compatibles
SD
Graphique
Fabricant de carte graphique discrète
NVIDIA
Modèle d'adaptateur graphique discrêt *
NVIDIA® GeForce® GTX 1650
Carte graphique distincte
4 Go
Type de carte graphique
GDDR5
À bord adaptateur graphique *
Yes
Adaptateur graphique *
Yes
Famille d'adaptateur graphique intégré
Intel® UHD Graphics
Modèle d'adaptateur graphique à bord *
Intel® UHD Graphics 630
Fréquence de base de carte graphique intégrée
350 MHz
Fréquence dynamique (max) de carte graphique intégrée
1100 MHz
Mémoire maximum de carte graphique intégrée
64 Go
Version DirectX de carte graphique intégrée
12.0
Version OpenGL de carte graphique intégrée
4.5
ID de la carte graphique intégrée
0x3E9B
Audio
Système audio
Bang & Olufsen
Nombre de haut-parleurs intégrés
4
Fabricant de haut-parleurs
Bang & Olufsen
Microphone intégré
Yes
Caméra
Caméra avant
Yes
Réseau
Wifi
Yes
Norme Wi-Fi *
Wi-Fi 5 (802.11ac)
Standards wifi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Type d'antenne
2x2
Modèle de contrôleur WLAN
Intel Dual Band Wireless-AC 9560
Fabricant du contrôleur WLAN
Intel
Ethernet/LAN
No
Bluetooth
Yes
Version du Bluetooth
5.0
Réseau
MIMO (entrées multiples, sorties multiples)
Yes
Type MIMO
Multi User MIMO
Connectivité
Quantité de ports de type A USB 3.2 Gen 1 (3.1 Gen 1) *
1
Quantité de ports HDMI *
1
Port DVI
No
Quantité de ports Thunderbolt 3
2
Entrée jack microphone
No
Combo casque / microphone Port
Yes
Connecteur d' accueil
No
Type de port de chargement
DC-in jack
Veille et charge USB
Yes
représentation / réalisation
Boussole électronique
Yes
Accéléromètre
Yes
Gyroscope
Yes
Clavier
Dispositif de pointage
Pavé tactile
Pavé numérique *
Yes
Clavier backlight
Yes
Île-style clavier
Yes
Clavier complet
Yes
Touches Windows
Yes
Logiciel
Architecture du système d'exploitation
64-bit
Système d'exploitation installé *
Windows 10 Home
Caractéristiques spéciales du processeur
Technologie My WiFi d'Intel® (Intel® MWT)
Yes
Technologie Intel® Identity Protection (Intel® IPT)
Yes
Technologie Intel® Hyper Threading (Intel® HT Technology)
Yes
Technologie Intel® Turbo Boost
2.0
Technologie SpeedStep évoluée d'Intel
Yes
Intel Clear Video Technology HD
Yes
Intel® Clear Video Technology
Yes
Intel® InTru™ Technologie 3D
Yes
Technologie Intel® Quick Sync Video
Yes
Accès mémoire Intel® Flex
Yes
Nouvelles instructions Intel® AES (Intel® AES-NI)
Yes
Technologie Trusted Execution d'Intel®
No
Enhanced Halt State d'Intel®
Yes
Intel® VT-x avec Extended Page Tables (EPT)
Yes
Clé de sécurité Intel®
Yes
Intel® TSX-NI
No
Programme Intel® Stable Image Platform Program (SIPP)
No
Intel® Garde SE
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Technologie Intel® Clear Video pour MID (Intel® CVT for MID)
Yes
Intel® 64
Yes
Bit de verrouillage
Yes
États Idle
Yes
Technologies de surveillance thermique
Yes
Taille de l'emballage du processeur
42 x 28 mm
Set d'instructions pris en charge
AVX 2.0, SSE4.1, SSE4.2
Code de processeur
SR3YY
Configuration CPU (max)
1
Les options intégrées disponibles
No
Technologie Intel® Virtualization Technology pour les E/S dirigées (VT-d)
Yes
Version de la technologie de protection d'identité Intel®
1,00
Version SIPP (Intel® Stable Image Plateforme Program)
0,00
Version de la technologie de clé de sécurité Intel®
1,00
Version Intel® TSX-NI
0,00
Technologie de vitalisation d'Intel® (VT-x)
Yes
ID ARK du processeur
134906
Caractéristiques spéciales
Type de haut parleur HP
Hauts-parleurs HP Quad
HP Imagepad
Yes
Caméra avant HP
HP Wide Vision FHD IR
Segment HP
Maison
Batterie
Technologie batterie
Lithium-Ion (Li-Ion)
Nombre de cellules de batterie
6
Capacité de la batterie *
84 Wh
Autonomie maximum de la batterie
12,15 h
Durée de charge rapide (90%)
90 min
Puissance
AC adaptateur puissance
135 W
Sécurité
Lecteur d'empreintes digitales
Yes
Puce TPM (Trusted Platform Module)
Yes
Sustainability
Certificats de durabilité
EPEAT Silver, ENERGY STAR
Poids et dimensions
Largeur
361 mm
Profondeur
250 mm
Hauteur
19,3 mm
Poids *
2,18 kg
Autres caractéristiques
Adaptateur secteur fourni
Yes
Source Résumé Testseek Taux moyen
Commentaires
Updated:
2020-01-10 05:33:47
Fr a recueilli 34 avis d’experts pour HP Spectre x360 - 15-df0850nz Intel® Core™ i7 i7-8750H Hybride (2-en-1) 39,6 cm (15.6") Écran tactile 4K Ultra HD 16 Go DDR4-SDRAM 1,02 To SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 5 (802.11ac) Windows 10 Home Or et la note moyenne est de 85 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
85%
Source Commentaires sur l'avis Score
notebookcheck.biz
Updated:
2020-01-10 05:33:46
Six coeurs et autonomie. Le nouveau HP Spectre x360 est une machine polyvalente qui fait bien les choses. Le convertible marque des points avec ses composants puissants, son clavier rétroéclairé, ses deux ports Thunderbolt 3, sa bonne autonomie et son SSD...
Good écran IPS, 4K UHD, processeur hexacoeur, GPU dédié, SSD NVMe, autonomie, 2 Thunderbolt 3, compatible stylet, clavier rétroéclairé...
Bad écran sensible aux reflets, contraste, maintenance difficile, HP Tilt Pen non inclus...
88%
Avertissement HP Spectre x360 - 15-df0850nz Intel® Core™ i7 i7-8750H Hybride (2-en-1) 39,6 cm (15.6") Écran tactile 4K Ultra HD 16 Go DDR4-SDRAM 1,02 To SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 5 (802.11ac) Windows 10 Home Or:
Avertissement

[1] La durée de vie de la batterie MM14 sous Windows 10 varie en fonction de plusieurs facteurs, notamment le modèle du produit, la configuration, les applications chargées, les fonctionnalités, l’utilisation, la fonctionnalité sans fil et les réglages de gestion de l’alimentation. La capacité maximale de la batterie diminue naturellement avec le temps et l’utilisation. Pour en savoir plus, consultez le site www.bapco.com.
[2] Un contenu 4K est nécessaire pour visualiser des images 4K. Disponible sur certains modèles uniquement.
[3] NVIDIA, GeForce, Surround et le logo NVIDIA sont des marques commerciales et/ou des marques déposées de NVIDIA Corporation aux États-Unis et dans d’autres pays. MAXQ® est la marque déposée de Maxim Integrated Products, Inc. NVIDIA® Max-Q Design peut contribuer à réduire la chaleur et le bruit du système dans les ordinateurs au facteur de forme plus fin. La conception du facteur de forme et l’épaisseur du système varient. La performance graphique générale peut être inférieure à celle de solutions graphiques alternatives sans Max-Q Design.
[18] La technologie multicœur est conçue pour améliorer les performances de certains logiciels. Les applications logicielles et les clients ne bénéficient pas nécessairement tous de cette technologie. Les performances et la fréquence du processeur varient en fonction de la charge de travail applicative et de vos configurations matérielle et logicielle. La numérotation croissante des processeurs Intel ne correspond pas à des performances plus élevées. Un contenu 4K est nécessaire pour afficher des images 4K. Le temps de chargement du système et sa réactivité dépendent de la configuration du produit.
[3] Pour certaines fonctionnalités, certains logiciels ou applications tierces pourront être nécessaires.
[4] Service Internet requis et non fourni.
[5] Service Internet requis et non fourni.