location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY 17-ch0954nz Intel® Core™ i7 i7-1165G7 Ordinateur portable 43,9 cm (17.3") Full HD 16 Go DDR4-SDRAM 1 To SSD Wi-Fi 6 (802.11ax) Windows 11 Home Argent

Marque:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Famille de produit:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
17
HP segment:
HP segment
Maison
Nom du produit:
Le nom du produit est l’identification du produit pour la marque, souvent le nom du modèle, mais qui n’est pas complètement unique puisqu’il inclut des variantes du produit. Le nom de produit est un élément clé du titre produit chez Icecat dans la fiche produit.
17-ch0954nz
Code produit:
Identificateur unique de la marque pour un produit. Plusieurs Codes produits peuvent être mappés à une fiche produit mère si les spécificités sont identiques. Nous cartographions les codes erronés ou parfois des variantes logistiques.
5D4H0EA
GTIN (EAN/UPC):
European Article Number (EAN) et le Universal Product Code (UPC) sont plus connus sous le nom de code barres sur l'emballage d'un produit pour l'identifier de façon unique dans un magasin ou dans un processus logistique. Un produit peut avoir plusieurs codes barres en fonction des variations logistiques telles que l'emballage ou le pays.
0196337505377 show
Catégorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Qualité de la fiche produit: créée par Icecat
La qualité de la fiche produit peut être de différents niveaux:
données de base: Seules les informations de base du produit ont été importées (identifiants produit), la fiche produit n'a pas encore été décrite par un éditeur.
creé par HP: La fiche produit a été importée directement auprès du fabricant mais n'a pas encore été standardisée par un éditeur Icecat.
créée par Icecat: La fiche a été renseignée et standardisée par un éditeur Icecat.
Nombre de consultations du produit: 1754
Cette statistique est basée sur le téléchargement de cette fiche produit par 97136 sites e-commerce(sites marchands, sites de comparaisons, plateformes, distributeurs etc) depuis le L'Open Icecat contient les fiches produits des marques qui sponsorisent Icecat. Il y a, à ce jour, 94642 utilisateurs de l'Open Icecat (le catalogue gratuit)..
Info modifiées le: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jul 2022
Product end of life date
Bullet Points HP ENVY 17-ch0954nz Intel® Core™ i7 i7-1165G7 Ordinateur portable 43,9 cm (17.3") Full HD 16 Go DDR4-SDRAM 1 To SSD Wi-Fi 6 (802.11ax) Windows 11 Home Argent
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Processeur Intel® Core™ i7-1165G7 (jusqu’à 4,7 GHz avec la technologie Intel® Turbo Boost, mémoire cache L3 12 Mo, 4 cœurs)
  • - Windows 11 Famille
  • - Écran Full HD d’une diagonale de 43,9 cm (17,3 pouces)
  • - Carte graphique Intel® Iris® Xᵉ
  • - 16 GB memory; 1 TB SSD storage
Garantie: La garantie limitée de 2 ans (2/2/0) couvre les pièces et la main-d’œuvre pendant 2 ans. Pas de réparation sur site. Les conditions générales varient selon le pays. Certaines restrictions et exclusions s’appliquent.
Description courte HP ENVY 17-ch0954nz Intel® Core™ i7 i7-1165G7 Ordinateur portable 43,9 cm (17.3") Full HD 16 Go DDR4-SDRAM 1 To SSD Wi-Fi 6 (802.11ax) Windows 11 Home Argent :
La description éditoriale courte de HP ENVY 17-ch0954nz Intel® Core™ i7 i7-1165G7 Ordinateur portable 43,9 cm (17.3") Full HD 16 Go DDR4-SDRAM 1 To SSD Wi-Fi 6 (802.11ax) Windows 11 Home Argent

ENVY Laptop 17-ch0954nz, 17.3", Windows 11 Famille, Intel® Core™ i7, 16Go RAM, 1To Disque SSD, FHD, Argent naturel
Plus>>>
HP ENVY 17-ch0954nz Intel® Core™ i7 i7-1165G7 Ordinateur portable 43,9 cm (17.3") Full HD 16 Go DDR4-SDRAM 1 To SSD Wi-Fi 6 (802.11ax) Windows 11 Home Argent:
Le texte marketing officiel de HP ENVY 17-ch0954nz Intel® Core™ i7 i7-1165G7 Ordinateur portable 43,9 cm (17.3") Full HD 16 Go DDR4-SDRAM 1 To SSD Wi-Fi 6 (802.11ax) Windows 11 Home Argent tel que fournis par le fabricant

La puissance pour créer à votre façon avec des couleurs précises
Libérez votre créativité avec l’ordinateur portable HP ENVY 17 qui vous offre les performances, les fonctionnalités et la liberté de créer comme vous le souhaitez. Pourvu d’un processeur Intel® Core™[1], il donne vie à vos idées dans des couleurs époustouflantes qui correspondent à votre imagination. Vos idées restent les vôtres grâce à des fonctionnalités de confidentialité qui protègent vos créations.

Brève description sommaire HP ENVY 17-ch0954nz Intel® Core™ i7 i7-1165G7 Ordinateur portable 43,9 cm (17.3") Full HD 16 Go DDR4-SDRAM 1 To SSD Wi-Fi 6 (802.11ax) Windows 11 Home Argent:
Cette description courte de la fiche technique du HP ENVY 17-ch0954nz Intel® Core™ i7 i7-1165G7 Ordinateur portable 43,9 cm (17.3") Full HD 16 Go DDR4-SDRAM 1 To SSD Wi-Fi 6 (802.11ax) Windows 11 Home Argent est générée automatiquement en utilisant le titre du produit et les six premières caractéristiques clés

HP ENVY 17-ch0954nz, Intel® Core™ i7, 43,9 cm (17.3"), 1920 x 1080 pixels, 16 Go, 1 To, Windows 11 Home

Description longue HP ENVY 17-ch0954nz Intel® Core™ i7 i7-1165G7 Ordinateur portable 43,9 cm (17.3") Full HD 16 Go DDR4-SDRAM 1 To SSD Wi-Fi 6 (802.11ax) Windows 11 Home Argent:
C'est une description longue de HP ENVY 17-ch0954nz Intel® Core™ i7 i7-1165G7 Ordinateur portable 43,9 cm (17.3") Full HD 16 Go DDR4-SDRAM 1 To SSD Wi-Fi 6 (802.11ax) Windows 11 Home Argent générée automatiquement, basée sur le titre du produit et les trois premières caractéristiques des cinq premiers groupes clés.

HP ENVY 17-ch0954nz. Type de produit: Ordinateur portable, Elément de format: Clapet. Famille de processeur: Intel® Core™ i7, Modèle de processeur: i7-1165G7. Taille de l'écran: 43,9 cm (17.3"), Type HD: Full HD, Résolution de l'écran: 1920 x 1080 pixels. Mémoire interne: 16 Go, Type de mémoire interne: DDR4-SDRAM. Capacité totale de stockage: 1 To, Supports de stockage: SSD. Modèle d'adaptateur graphique à bord: Intel Iris Xe Graphics. Système d'exploitation installé: Windows 11 Home. Couleur du produit: Argent. Poids: 2,54 kg

Partage sans fil sur plusieurs appareils
Partage sans fil sur plusieurs appareils

Partagez en toute facilité photos, vidéos et fichiers entre vos appareils mobiles et HP ENVY via Wi-Fi avec HP QuickDrop.

Fonctions de sécurité améliorées
Fonctions de sécurité améliorées

Sécurisez votre travail grâce au lecteur d’empreintes digitales et à l’obturateur de caméra, et gardez vos conversations privées grâce au bouton de désactivation du microphone.

Stimulez votre créativité
Stimulez votre créativité

Donnez vie à vos créations grâce à la puissance du processeur Intel® Core™[1] et une carte graphique hautes performances.

Design
Type de produit *
Ordinateur portable
Couleur du produit *
Argent
Elément de format *
Clapet
position de marché
Premium
Pays d'origine
Chine
Écran
Taille de l'écran *
43,9 cm (17.3")
Résolution de l'écran *
1920 x 1080 pixels
Écran tactile *
No
Type HD
Full HD
Type de panneau
IPS
Rétroéclairage à LED
Yes
Ratio de format d'image
16:9
Écran antireflet
Yes
Type de verre de l'écran
Corning Glass
Technologie d'encadrement d'écran
Micro-Edge
Luminosité de l'écran
300 cd/m²
Diagonale verrerie (cm)
43,9 cm
Espace de couleur RGB
sRGB
Palette de couleurs
100%
Processeur
Fabricant de processeur *
Intel
Famille de processeur *
Intel® Core™ i7
Génération de processeurs
11e génération de processeurs Intel® Core™ i7
Modèle de processeur *
i7-1165G7
Nombre de coeurs de processeurs
4
Processeur nombre de threads
8
Fréquence du processeur Turbo
4,7 GHz
Le cache du processeur
12 Mo
Type de cache de processeur
L3
Fréquence d'enveloppe thermique élevée configurable
2,8 GHz
Enveloppe thermique élevée configurable
28 W
TDP configurable vers le bas
12 W
Fréquence d'enveloppe thermique faible configurable
1,2 GHz
Mémoire
Mémoire interne *
16 Go
Type de mémoire interne
DDR4-SDRAM
Fréquence de la mémoire
3200 MHz
Element de la forme de mémoire
SO-DIMM
Disposition de la mémoire (fente x taille)
2 x 8 Go
Emplacements mémoire
2x SO-DIMM
ECC
No
Support de stockage
Capacité totale de stockage *
1 To
Supports de stockage *
SSD
Capacité SDD totale
1 To
Nombre de SSD installés
1
Capacité du Solid State Drive (SSD)
1 To
Interface du Solid State Drive (SSD)
PCI Express, NVMe
NVMe
Yes
Facteur de forme SSD
M.2
Type de lecteur optique *
No
Lecteur de cartes mémoires intégré
Yes
Cartes mémoire compatibles
SD
Graphique
Modèle d'adaptateur graphique discrêt *
Indisponible
À bord adaptateur graphique *
Yes
Adaptateur graphique *
No
Modèle d'adaptateur graphique à bord *
Intel Iris Xe Graphics
Audio
Système audio
Bang & Olufsen
Nombre de haut-parleurs intégrés
2
Microphone intégré
Yes
Nombre de microphones
2
Caméra
Caméra avant
Yes
Format du signal de caméra avant
720p
Caméra avant de type HD
HD
Type de confidentialité
Panneau vertical privé
Réseau
Norme Wi-Fi *
Wi-Fi 6 (802.11ax)
Standards wifi
Wi-Fi 6 (802.11ax)
Connexion au réseau mobile *
No
Type d'antenne
2x2
Modèle de contrôleur WLAN
Intel Wi-Fi 6 AX201
Fabricant du contrôleur WLAN
Intel
Ethernet/LAN
No
Bluetooth
Yes
Version du Bluetooth
5.0
Miracast
Yes
MIMO (entrées multiples, sorties multiples)
Yes
Type MIMO
Multi User MIMO
Connectivité
Quantité de ports de type A USB 3.2 Gen 2 (3.1 Gen 2)
3
Quantité de ports HDMI *
1
Version HDMI
2.0b
Quantité de ports Thunderbolt 4
1
Combo casque / microphone Port
Yes
Mode alternatif de DisplayPort USB de type C
Yes
Capacité de puissance USB
Yes
Veille et charge USB
Yes
Ports veille et charge USB
2
représentation / réalisation
Carte mère chipset
Intel SoC
Capteur de température
Yes
Clavier
Dispositif de pointage
Pavé tactile
Pavé numérique *
Yes
Clavier backlight
Yes
Clavier complet
Yes
Logiciel
Système d'exploitation installé *
Windows 11 Home
Caractéristiques spéciales du processeur
Technologie Trusted Execution d'Intel®
No
Intel® VT-x avec Extended Page Tables (EPT)
Yes
Programme Intel® Stable Image Platform Program (SIPP)
No
Intel® Software Guard Extensions (Intel® SGX)
No
États Idle
Yes
Configuration CPU (max)
1
Les options intégrées disponibles
No
Technologie Intel® Virtualization Technology pour les E/S dirigées (VT-d)
Yes
Technologie de vitalisation d'Intel® (VT-x)
Yes
Caractéristiques spéciales
HP Audio Boost
Yes
Type de haut parleur HP
HP Dual Speakers
HP Imagepad
Yes
Caméra avant HP
HP Wide Vision HD
Segment HP
Maison
Batterie
Technologie batterie
Lithium Polymère (LiPo)
Nombre de cellules de batterie
4
Capacité de la batterie *
55 Wh
Chargement rapide
Yes
Durée de charge rapide (50%)
30 min
Poids de la batterie
240 g
Puissance
AC adaptateur puissance
65 W
Sécurité
Lecteur d'empreintes digitales
Yes
Sustainability
Certificats de durabilité
ENERGY STAR
Poids et dimensions
Largeur
399 mm
Profondeur
259 mm
Hauteur
19,9 mm
Poids *
2,54 kg
Informations sur l'emballage
Largeur du colis
69 mm
Profondeur du colis
552 mm
Hauteur du colis
345 mm
Poids du paquet
3,6 kg
Avertissement HP ENVY 17-ch0954nz Intel® Core™ i7 i7-1165G7 Ordinateur portable 43,9 cm (17.3") Full HD 16 Go DDR4-SDRAM 1 To SSD Wi-Fi 6 (802.11ax) Windows 11 Home Argent:
Avertissement

[1] La technologie multicœur est conçue pour améliorer les performances de certains logiciels. Les applications logicielles et les clients ne bénéficient pas nécessairement tous de cette technologie. Les performances et la fréquence d'horloge varient en fonction de la charge de travail applicative et de vos configurations matérielle et logicielle. La numérotation des processeurs Intel ne constitue pas une mesure de la performance. [3] Certaines éditions ou versions de Windows ne prennent pas en charge toutes les fonctionnalités. Pour profiter pleinement des fonctionnalités de Windows, les systèmes peuvent nécessiter une mise à niveau et/ou l’achat de matériel, pilotes et logiciels séparés, ou encore une mise à jour du BIOS. Windows est automatiquement mis à jour et activé. Connexion Internet haut débit et compte Microsoft requis. Des frais de FAI et des dépenses supplémentaires peuvent s’appliquer pour les mises à jour. Consultez le site http://www.windows.com
[4] Un contenu Full High Definition (FHD) est nécessaire pour afficher des images FHD.
[5] Point d’accès sans fil et service Internet requis et vendus séparément. La disponibilité des points d’accès sans fil publics peut être limitée. Le Wi-Fi CERTIFIED 6™ (802.11ax) est rétrocompatible avec les spécifications précédentes de 802.11. Le Wi-Fi CERTIFIED 6™ est conçu pour prendre en charge des débits en gigabits lors du transfert de fichiers entre deux appareils connectés au même routeur. Nécessite un routeur sans fil vendu séparément et prenant en charge les canaux 80 MHz ou plus. Le Wi-Fi CERTIFIED 6™ (802.11ax) n’est pas pris en charge en Biélorussie où les paramètres Wi-Fi seront optimisés pour les exigences réglementaires locales (802.11ac).
[6] Pour certaines fonctionnalités, certains logiciels ou applications tierces pourront être nécessaires.
[7] Le débit réel peut varier. USB Type-C® et USB-C® sont des marques déposées de l'USB Implementers Forum.
[8] 25 Go de stockage en ligne gratuit pendant un an à compter de la date d’enregistrement. Pour connaître les détails et les conditions générales d’utilisation, y compris les politiques d’annulation, consultez le site www.dropbox.com. Service Internet requis et non inclus.
[9] Essai gratuit de 30 jours et basculement vers un service payant à la fin de la période d’essai. Pour chaque abonnement souscrit, vous recevez une (1) licence d’utilisation simultanée sur trois (3) appareils différents. Pour plus de détails, rendez-vous sur www.expressvpn.com.
[10] Service Internet nécessaire et non inclus. Abonnement requis après 30 jours.
[11] Abonnement d'un an à Microsoft 365 Personal inclus. Activation nécessaire dans les 6 mois suivant la date d’activation de Windows. Microsoft 365 Family et Microsoft 365 Personal s’accompagnent de droits non commerciaux et sont destinés à un usage personnel uniquement. Pour plus de détails, consultez le site http://www.microsoft.com.

Clauses de non-responsabilité relatives aux descriptions techniques
25 Go de stockage Dropbox gratuit pendant 12 mois à compter de la date d’enregistrement. Pour en savoir plus et connaître les conditions générales d'utilisation, notamment les politiques d'annulation, consultez le site de Dropbox à l'adresse https://www.dropbox.com/help/space/hp-promotion. Service Internet requis et non inclus.
Abonnement gratuit de 30 jours au service McAfee LiveSafe inclus. Accès Internet requis, mais non inclus. Abonnement requis après expiration.
L’autonomie de la batterie Windows MobileMark 18 varie selon divers facteurs, et notamment le modèle, la configuration, les applications chargées, les fonctionnalités, l’utilisation, la fonction sans fil et les réglages de gestion d’alimentation. La capacité maximale de la batterie diminue naturellement avec le temps et l’utilisation. Consultez le site https://bapco.com/products/mobilemark-2018/ pour plus d’informations.
Recharge votre batterie jusqu’à 50 % en 30 minutes lorsque le système est hors tension (avec la commande « Arrêter »). Nous recommandons d’utiliser l’adaptateur HP fourni avec l’ordinateur portable, n’utilisez pas un chargeur de batterie d’une capacité inférieure. Une fois que le chargement a atteint 50 %, la vitesse de chargement revient à la vitesse normale. La durée de chargement peut varier de +/-10 % en raison de la tolérance aux pannes du système. Disponible sur certains produits HP seulement. Rendez-vous sur le site http://store.hp.com pour obtenir une liste complète des caractéristiques du produit.
La technologie multicœur est conçue pour améliorer les performances de certains logiciels. Les clients ou applications logicielles ne bénéficieront pas nécessairement tous de cette technologie. Les performances et la fréquence d'horloge varient selon la charge de travail des applications et les configurations matérielles et logicielles. Le système de numérotation, de désignation de marque et/ou de dénomination d'Intel ne correspond pas à des performances plus élevées.
Les performances de la technologie Intel® Turbo Boost varient selon le matériel, les logiciels et la configuration générale du système. Pour en savoir plus, consultez le site http://www.intel.com/technology/turboboost/.
Autonomie de la batterie testée par HP avec une lecture vidéo FHD en continu, une résolution de 1080p (1920x1080), une luminosité de150 nits, un niveau audio de 17 %, un niveau audio de lecture vidéo de 100 % avec lecture à partir d’un stockage local en plein écran, casque connecté et option sans fil activée mais pas connectée. L’autonomie réelle de la batterie varie selon la configuration et la capacité maximale diminue naturellement avec le temps et l’utilisation.
Wi-Fi 6 est conçu pour prendre en charge des débits de l’ordre du gigabit lors du transfert de fichiers entre deux appareils connectés au même routeur. Nécessite un routeur sans fil vendu séparément et prenant en charge les canaux 80 MHz ou plus.
Point d’accès sans fil et service Internet requis et vendus séparément. Disponibilité limitée des points d’accès sans fil publics. Wi-Fi 6™ rétrocompatible avec les spécifications précédentes de 802.11.
Wi-Fi 6 (802.11ax) n’est pas pris en charge en Biélorussie, où les paramètres Wi-Fi seront optimisés conformément aux exigences réglementaires locales (802.11ac).
Toutes les spécifications de performance sont les spécifications nominales fournies par les fabricants de composants HP ; les performances réelles peuvent être plus élevées ou plus faibles.
Pourcentage entre les zones d’affichage active et non active d’une part et la zone d’affichage active plus la bordure d’autre part. La mesure s’effectue avec le couvercle placé en position verticale sur le bureau.
Pour de meilleurs résultats avec HP Veille et Charge, utilisez un câble pour protocole de chargement USB standard ou un adaptateur de câble avec un appareil externe.
Le port USB SuperSpeed de 20 Gbit/s n’est pas disponible.
La capacité réelle en watt-heures (Wh) de la batterie varie selon la capacité de conception. La capacité de la batterie diminue naturellement avec la durée de conservation, le temps, l’utilisation, l’environnement, la température, la configuration du système, les applications chargées, les fonctionnalités, les paramètres de gestion de l’alimentation et d’autres facteurs.
Retour à LastPass Basic après 30 jours.
La capacité réelle en watts-heures (Wh) de la batterie variera selon la capacité de conception. La capacité de la batterie diminuera naturellement avec la durée de conservation, le temps, l’utilisation, l’environnement, la température, la configuration du système, les applications chargées, les fonctionnalités, les paramètres de gestion de l’alimentation et d’autres facteurs.
Doit être activé dans les 180 jours suivant l’activation de Windows.
Offre disponible dans le monde entier (à l'exception de la Chine et des pays sous embargo ou d'autres pays soumis à des restrictions en vertu de la loi ou de la réglementation en vigueur) pour les nouveaux abonnés et les abonnés actuels âgés de plus de 18 ans. Cliquez sur l'icône Adobe dans le menu de démarrage pour bénéficier d'un abonnement d'essai gratuit d'un mois pour certains logiciels Adobe. Le logiciel est lié à l'appareil et n'est pas transférable. Si vous souhaitez souscrire un abonnement avec renouvellement automatique, vous pouvez préciser votre mode de paiement lors de l'inscription. En ajoutant un mode de paiement, votre abonnement sera automatiquement renouvelé au tarif en vigueur à la date de renouvellement jusqu'à ce que vous l'annuliez. Si vous annulez avant la fin de l'essai gratuit d'un mois, cet abonnement ne vous sera pas facturé. Vous pouvez annuler votre abonnement à tout moment via votre page de compte Adobe ou en contactant le service clientèle. Veuillez consulter les prix actuels d'Adobe Spark et des autres produits Adobe disponibles dans cette offre. Cette offre ne s'adresse pas aux clients des secteurs de l'éducation, de l'OEM ou des licences en volume. Sous réserve de disponibilité dans le pays de résidence du bénéficiaire. Des conditions supplémentaires peuvent s'appliquer. L’OFFRE EST DÉCLARÉE NULLE EN CAS D’INTERDICTION OU DE RESTRICTION LÉGALE.
D’après l’enregistrement U.S. EPEAT® selon la norme IEEE 1680.1-2018 EPEAT®. Le statut EPEAT® varie selon le pays. Pour plus d’informations, rendez-vous sur www.epeat.net.
Le pourcentage de plastique océanique contenu dans chaque composant varie en fonction du produit.
Le pourcentage de métal recyclé varie selon le produit.
Les touches du clavier sont à base de plastique recyclé. Le pourcentage de plastique recyclé contenu dans chaque composant varie selon le produit.