location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Chromebook x360 14a-ca0396nz Intel® Celeron® N4020 35,6 cm (14") Écran tactile HD 4 Go LPDDR4-SDRAM 64 Go eMMC Wi-Fi 5 (802.11ac) ChromeOS Argent

Marque:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Famille de produit:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Chromebook x360
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
14
HP segment:
HP segment
Maison
Nom du produit:
Le nom du produit est l’identification du produit pour la marque, souvent le nom du modèle, mais qui n’est pas complètement unique puisqu’il inclut des variantes du produit. Le nom de produit est un élément clé du titre produit chez Icecat dans la fiche produit.
14a-ca0396nz
Code produit:
Identificateur unique de la marque pour un produit. Plusieurs Codes produits peuvent être mappés à une fiche produit mère si les spécificités sont identiques. Nous cartographions les codes erronés ou parfois des variantes logistiques.
460U5EA
GTIN (EAN/UPC):
European Article Number (EAN) et le Universal Product Code (UPC) sont plus connus sous le nom de code barres sur l'emballage d'un produit pour l'identifier de façon unique dans un magasin ou dans un processus logistique. Un produit peut avoir plusieurs codes barres en fonction des variations logistiques telles que l'emballage ou le pays.
0196068024987 show
Catégorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Qualité de la fiche produit: créée par Icecat
La qualité de la fiche produit peut être de différents niveaux:
données de base: Seules les informations de base du produit ont été importées (identifiants produit), la fiche produit n'a pas encore été décrite par un éditeur.
creé par HP: La fiche produit a été importée directement auprès du fabricant mais n'a pas encore été standardisée par un éditeur Icecat.
créée par Icecat: La fiche a été renseignée et standardisée par un éditeur Icecat.
Nombre de consultations du produit: 1167
Cette statistique est basée sur le téléchargement de cette fiche produit par 97136 sites e-commerce(sites marchands, sites de comparaisons, plateformes, distributeurs etc) depuis le L'Open Icecat contient les fiches produits des marques qui sponsorisent Icecat. Il y a, à ce jour, 94642 utilisateurs de l'Open Icecat (le catalogue gratuit)..
Info modifiées le: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jan 2022
Product end of life date
Bullet Points HP Chromebook x360 14a-ca0396nz Intel® Celeron® N4020 35,6 cm (14") Écran tactile HD 4 Go LPDDR4-SDRAM 64 Go eMMC Wi-Fi 5 (802.11ac) ChromeOS Argent
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Celeron® N4020 (fréquence de base 1,1 GHz, jusqu’à 2,8 GHz de fréquence de rafale, mémoire cache L2 4 Mo, 2 cœurs)
  • - Système d'exploitation Chrome OS™
  • - Écran tactile HD de 35,6 cm (14 pouces) de diagonale
  • - Carte graphique Intel® UHD 600
  • - 4 GB memory; 64 GB eMMC storage
Garantie: La garantie limitée de 2 ans (2/2/0) couvre les pièces et la main-d’œuvre pendant 2 ans. Pas de réparation sur site. Les conditions générales varient selon le pays. Certaines restrictions et exclusions s’appliquent.
Description courte HP Chromebook x360 14a-ca0396nz Intel® Celeron® N4020 35,6 cm (14") Écran tactile HD 4 Go LPDDR4-SDRAM 64 Go eMMC Wi-Fi 5 (802.11ac) ChromeOS Argent :
La description éditoriale courte de HP Chromebook x360 14a-ca0396nz Intel® Celeron® N4020 35,6 cm (14") Écran tactile HD 4 Go LPDDR4-SDRAM 64 Go eMMC Wi-Fi 5 (802.11ac) ChromeOS Argent

Chromebook x360 14a-ca0396nz, 14", écran tactile, Système d'exploitation Chrome OS™, Intel® Celeron®, 4Go RAM, 64Go eMMC, HD
Plus>>>
HP Chromebook x360 14a-ca0396nz Intel® Celeron® N4020 35,6 cm (14") Écran tactile HD 4 Go LPDDR4-SDRAM 64 Go eMMC Wi-Fi 5 (802.11ac) ChromeOS Argent:
Le texte marketing officiel de HP Chromebook x360 14a-ca0396nz Intel® Celeron® N4020 35,6 cm (14") Écran tactile HD 4 Go LPDDR4-SDRAM 64 Go eMMC Wi-Fi 5 (802.11ac) ChromeOS Argent tel que fournis par le fabricant

Divertissement sous tous les angles
Une vue qui s'adapte à vous. L’ordinateur portable convertible HP Chromebook x360 14a offre une vue imprenable sur le divertissement sous tous les angles et la puissance nécessaire pour travailler et jouer toute la journée. Avec une longue autonomie, l’interface connue de Chrome OS et toutes vos applications Android préférées, votre vie numérique est complètement organisée.

Brève description sommaire HP Chromebook x360 14a-ca0396nz Intel® Celeron® N4020 35,6 cm (14") Écran tactile HD 4 Go LPDDR4-SDRAM 64 Go eMMC Wi-Fi 5 (802.11ac) ChromeOS Argent:
Cette description courte de la fiche technique du HP Chromebook x360 14a-ca0396nz Intel® Celeron® N4020 35,6 cm (14") Écran tactile HD 4 Go LPDDR4-SDRAM 64 Go eMMC Wi-Fi 5 (802.11ac) ChromeOS Argent est générée automatiquement en utilisant le titre du produit et les six premières caractéristiques clés

HP Chromebook x360 14a-ca0396nz, Intel® Celeron®, 1,1 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 Go, 64 Go

Description longue HP Chromebook x360 14a-ca0396nz Intel® Celeron® N4020 35,6 cm (14") Écran tactile HD 4 Go LPDDR4-SDRAM 64 Go eMMC Wi-Fi 5 (802.11ac) ChromeOS Argent:
C'est une description longue de HP Chromebook x360 14a-ca0396nz Intel® Celeron® N4020 35,6 cm (14") Écran tactile HD 4 Go LPDDR4-SDRAM 64 Go eMMC Wi-Fi 5 (802.11ac) ChromeOS Argent générée automatiquement, basée sur le titre du produit et les trois premières caractéristiques des cinq premiers groupes clés.

HP Chromebook x360 14a-ca0396nz. Type de produit: Chromebook, Elément de format: Convertible (pliable). Famille de processeur: Intel® Celeron®, Modèle de processeur: N4020, Fréquence du processeur: 1,1 GHz. Taille de l'écran: 35,6 cm (14"), Type HD: HD, Résolution de l'écran: 1366 x 768 pixels, Écran tactile. Mémoire interne: 4 Go, Type de mémoire interne: LPDDR4-SDRAM. Capacité totale de stockage: 64 Go, Supports de stockage: eMMC. Système d'exploitation installé: ChromeOS. Couleur du produit: Argent

La flexibilité vous va bien
La flexibilité vous va bien

Regardez comme bon vous semble. Ce design fin et extrêmement flexible est doté d'un écran HD de 14 pouces de diagonale pour un encombrement réduit. Et grâce à la caméra HD HP Wide Vision, ceux qui vous regardent vous voient aussi sous votre meilleur jour.

Approchez-vous. Puis prenez du recul.
Approchez-vous. Puis prenez du recul.

Dynamisez vos activités et donnez de la puissance à votre liste de lecture grâce à une longue autonomie, un grand espace de stockage et un processeur Intel®.

Synchronisation à tous les niveaux
Synchronisation à tous les niveaux

Tout est connecté. Chrome OS synchronise votre vie pour une expérience numérique simple et sécurisée. Et vos applications Android préférées sont là aussi.

Design
Couleur nom
Gris acier métallisé
Type de produit *
Chromebook
Couleur du produit *
Argent
Elément de format *
Convertible (pliable)
position de marché
Tous les jours
Année de lancement
2021
Pays d'origine
Chine
Écran
Taille de l'écran *
35,6 cm (14")
Résolution de l'écran *
1366 x 768 pixels
Écran tactile *
Yes
Type HD
HD
Ratio de format d'image
16:9
Écran antireflet
Yes
Technologie d'encadrement d'écran
Micro-Edge
Luminosité de l'écran
220 cd/m²
Diagonale verrerie (cm)
35,6 cm
Espace de couleur RGB
NTSC
Palette de couleurs
45%
Processeur
Fabricant de processeur *
Intel
Famille de processeur *
Intel® Celeron®
Modèle de processeur *
N4020
Nombre de coeurs de processeurs
2
Processeur nombre de threads
2
Fréquence du processeur Turbo
2,8 GHz
Fréquence du processeur *
1,1 GHz
Le cache du processeur
4 Mo
Type de cache de processeur
L2
Mémoire
Mémoire interne *
4 Go
Type de mémoire interne
LPDDR4-SDRAM
Fréquence de la mémoire
3733 MHz
Element de la forme de mémoire
Intégré
ECC
No
Support de stockage
Capacité totale de stockage *
64 Go
Supports de stockage *
eMMC
Memoire flash
64 Go
Type de lecteur optique *
No
Lecteur de cartes mémoires intégré
Yes
Cartes mémoire compatibles
MicroSD (TransFlash)
Graphique
Modèle d'adaptateur graphique discrêt *
Indisponible
À bord adaptateur graphique *
Yes
Adaptateur graphique *
No
Modèle d'adaptateur graphique à bord *
Intel® UHD Graphics 600
Audio
Nombre de haut-parleurs intégrés
2
Microphone intégré
Yes
Nombre de microphones
2
Caméra
Caméra avant
Yes
Caméra avant de type HD
HD
Réseau
Norme Wi-Fi *
Wi-Fi 5 (802.11ac)
Standards wifi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Connexion au réseau mobile *
No
Type d'antenne
2x2
Modèle de contrôleur WLAN
Intel Dual Band Wireless-AC 9560
Fabricant du contrôleur WLAN
Intel
Ethernet/LAN
No
Réseau
Bluetooth
Yes
Version du Bluetooth
5.0
Miracast
Yes
MIMO (entrées multiples, sorties multiples)
Yes
Type MIMO
Multi User MIMO
Connectivité
Quantité de ports de type A USB 3.2 Gen 1 (3.1 Gen 1) *
1
Quantité de ports de type C USB 3.2 Gen 1 (3.1 Gen 1) *
2
Combo casque / microphone Port
Yes
Type de port de chargement
USB Type-C
Mode alternatif de DisplayPort USB de type C
Yes
Capacité de puissance USB
Yes
représentation / réalisation
Carte mère chipset
Intel SoC
Accéléromètre
Yes
Gyroscope
Yes
Clavier
Dispositif de pointage
Pavé tactile
Pavé numérique *
No
Clavier complet
Yes
Logiciel
Système d'exploitation installé *
ChromeOS
Caractéristiques spéciales du processeur
Technologie SpeedStep évoluée d'Intel
Yes
Intel® VT-x avec Extended Page Tables (EPT)
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel® 64
Yes
Bit de verrouillage
Yes
États Idle
Yes
Configuration CPU (max)
1
Les options intégrées disponibles
No
Technologie Intel® Virtualization Technology pour les E/S dirigées (VT-d)
Yes
Technologie de vitalisation d'Intel® (VT-x)
Yes
Caractéristiques spéciales
Type de haut parleur HP
HP Dual Speakers
Caméra avant HP
HP Wide Vision HD
Segment HP
Maison
Batterie
Technologie batterie
Lithium Polymère (LiPo)
Nombre de cellules de batterie
2
Capacité de la batterie *
47 Wh
Autonomie maximum de la batterie
13,25 h
Chargement rapide
Yes
Durée de charge rapide (50%)
45 min
Poids de la batterie
190 g
Puissance
AC adaptateur puissance
45 W
Poids et dimensions
Largeur
325,5 mm
Profondeur
219,6 mm
Hauteur
18,2 mm
Poids *
1,49 kg
Informations sur l'emballage
Largeur du colis
69 mm
Profondeur du colis
483 mm
Hauteur du colis
305 mm
Poids du paquet
2,12 kg
Avertissement HP Chromebook x360 14a-ca0396nz Intel® Celeron® N4020 35,6 cm (14") Écran tactile HD 4 Go LPDDR4-SDRAM 64 Go eMMC Wi-Fi 5 (802.11ac) ChromeOS Argent:
Avertissement

[1] La technologie multicœur est conçue pour améliorer les performances de certains logiciels. Les clients ou applications logicielles ne bénéficieront pas nécessairement tous de cette technologie. Les performances et la fréquence d’horloge varient selon la charge de travail des applications et les configurations matérielles et logicielles. Le système de numérotation, de désignation de marque et/ou de dénomination d’Intel ne correspond pas à des performances plus élevées. Service Internet requis et non inclus. Un contenu 4K est nécessaire pour afficher des images 4 K. La sortie graphique peut être limitée en fonction de la résolution maximale de l’affichage
[2] Contenu haute définition (HD) requis pour visualiser des images haute définition. La sortie graphique peut être limitée en fonction de la résolution maximale de l'affichage. Un contenu 4K est nécessaire pour afficher des images 4 K.
[3] Un contenu haute définition (HD) est nécessaire pour visualiser des images haute définition.
[4] Recharge votre batterie jusqu’à 50 % en 45 minutes lorsque le système est hors tension (avec la commande « Arrêter »). Nous recommandons d’utiliser l’adaptateur HP fourni avec l’ordinateur portable, n’utilisez pas un chargeur de batterie d’une capacité inférieure. Une fois que le chargement a atteint 50 %, la vitesse de chargement revient à la vitesse normale. La durée de chargement peut varier de +/-10 % en raison de la tolérance aux pannes du système. Disponible sur certains produits HP seulement. Rendez-vous sur le site http://store.hp.com pour obtenir une liste complète des caractéristiques du produit.
[6] Pour certaines fonctionnalités, certains logiciels ou applications tierces pourront être nécessaires.

Clauses de non-responsabilité relatives aux descriptions techniques
La présente offre (Offre) d’adhésion à Google One vous fournit les avantages de l’abonnement sans frais pour une période de 12 mois à compter du jour où vous demandez à bénéficier de l’offre. Une fois l’offre acceptée, vous pouvez confirmer sa date d’expiration sur votre page Mes abonnements dans le Google Play Store. Pour bénéficier de l’Offre, vous devez disposer d’un compte Google Payments. L’Offre expire le 31 janvier 2021 et vous devez demander à en bénéficier avant cette date. Cette Offre est réservée aux nouveaux utilisateurs de Google One résidant en Allemagne, en Australie, au Canada (à l’exclusion du Québec), au Danemark, aux États-Unis, en Finlande, en France, au Japon, en Nouvelle-Zélande, en Norvège, aux Pays-Bas, au Royaume-Uni ou en Suède et ayant acheté un nouveau Chromebook après le 1er mai 2019 inclus. Consultez www.google.com/chromebook/offers/ pour plus d’informations.
Tests réalisés par HP à l’aide du test power Load Test de Google Chrome. L’autonomie de la batterie varie et la capacité maximale diminue naturellement avec le temps et l’utilisation. Consultez le site http://www.chromium.org/chromium-os/testing/power-testing pour plus de détails sur le test.
Recharge votre batterie jusqu’à 50 % en 45 minutes lorsque le système est hors tension (avec la commande « Arrêter »). Nous recommandons d’utiliser l’adaptateur HP fourni avec l’ordinateur portable, n’utilisez pas un chargeur de batterie d’une capacité inférieure. Une fois que le chargement a atteint 50 %, la vitesse de chargement revient à la vitesse normale. La durée de chargement peut varier de +/-10 % en raison de la tolérance aux pannes du système. Disponible sur certains produits HP seulement. Rendez-vous sur le site http://store.hp.com pour obtenir une liste complète des caractéristiques du produit.
La technologie multicœur est conçue pour améliorer les performances de certains logiciels. Les clients ou applications logicielles ne bénéficieront pas nécessairement tous de cette technologie. Les performances et la fréquence d'horloge varient selon la charge de travail des applications et les configurations matérielles et logicielles. Le système de numérotation, de désignation de marque et/ou de dénomination d'Intel ne correspond pas à des performances plus élevées.
Les performances de la technologie Intel® Turbo Boost varient selon le matériel, les logiciels et la configuration générale du système. Pour en savoir plus, consultez le site http://www.intel.com/technology/turboboost/.
Le Wi-Fi® prenant en charge des vitesses de l’ordre du gigaoctet n’est disponible que lors du transfert de fichiers entre deux appareils connectés au même routeur. Nécessite un routeur sans fil vendu séparément et prenant en charge les canaux 160 MHz.
Point d’accès sans fil et service Internet requis et vendus séparément. Disponibilité limitée des points d’accès sans fil publics.
Toutes les spécifications de performance sont les spécifications nominales fournies par les fabricants de composants HP ; les performances réelles peuvent être plus élevées ou plus faibles.
Pourcentage entre les zones d’affichage active et non active d’une part et la zone d’affichage active plus la bordure d’autre part. La mesure s’effectue avec le couvercle placé en position verticale sur le bureau.