location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Spectre x360 15-eb1983nz Intel® Core™ i7 i7-1165G7 Hybride (2-en-1) 39,6 cm (15.6") Écran tactile 4K Ultra HD 16 Go DDR4-SDRAM 2 To SSD Wi-Fi 6 (802.11ax) Windows 10 Home Noir

Marque:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Famille de produit:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Spectre x360
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
15
HP segment:
HP segment
Maison
Nom du produit:
Le nom du produit est l’identification du produit pour la marque, souvent le nom du modèle, mais qui n’est pas complètement unique puisqu’il inclut des variantes du produit. Le nom de produit est un élément clé du titre produit chez Icecat dans la fiche produit.
15-eb1983nz
Code produit:
Identificateur unique de la marque pour un produit. Plusieurs Codes produits peuvent être mappés à une fiche produit mère si les spécificités sont identiques. Nous cartographions les codes erronés ou parfois des variantes logistiques.
2U2M2EA
GTIN (EAN/UPC):
European Article Number (EAN) et le Universal Product Code (UPC) sont plus connus sous le nom de code barres sur l'emballage d'un produit pour l'identifier de façon unique dans un magasin ou dans un processus logistique. Un produit peut avoir plusieurs codes barres en fonction des variations logistiques telles que l'emballage ou le pays.
0195161858666 show
Catégorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Qualité de la fiche produit: créée par Icecat
La qualité de la fiche produit peut être de différents niveaux:
données de base: Seules les informations de base du produit ont été importées (identifiants produit), la fiche produit n'a pas encore été décrite par un éditeur.
creé par HP: La fiche produit a été importée directement auprès du fabricant mais n'a pas encore été standardisée par un éditeur Icecat.
créée par Icecat: La fiche a été renseignée et standardisée par un éditeur Icecat.
Nombre de consultations du produit: 1290
Cette statistique est basée sur le téléchargement de cette fiche produit par 97136 sites e-commerce(sites marchands, sites de comparaisons, plateformes, distributeurs etc) depuis le L'Open Icecat contient les fiches produits des marques qui sponsorisent Icecat. Il y a, à ce jour, 94642 utilisateurs de l'Open Icecat (le catalogue gratuit)..
Info modifiées le: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jan 2022
Product end of life date
Bullet Points HP Spectre x360 15-eb1983nz Intel® Core™ i7 i7-1165G7 Hybride (2-en-1) 39,6 cm (15.6") Écran tactile 4K Ultra HD 16 Go DDR4-SDRAM 2 To SSD Wi-Fi 6 (802.11ax) Windows 10 Home Noir
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Processeur Intel® Core™ i7-1165G7 (jusqu’à 4,7 GHz avec la technologie Intel® Turbo Boost, 12 Mo de mémoire cache L3, 4 cœurs, 8 fils)
  • - Windows 10 Édition Familiale
  • - Écran tactile 4K UHD, d’une diagonale de 39,6 cm (15,6 pouces)
  • - Carte graphique Intel® Iris® Xᵉ
  • - 16 GB memory; 2 TB SSD storage
Garantie: Garantie limitée de deux ans comprenant pièces, main d'œuvre et service d'enlèvement et de retour à l'usine.
Description courte HP Spectre x360 15-eb1983nz Intel® Core™ i7 i7-1165G7 Hybride (2-en-1) 39,6 cm (15.6") Écran tactile 4K Ultra HD 16 Go DDR4-SDRAM 2 To SSD Wi-Fi 6 (802.11ax) Windows 10 Home Noir :
La description éditoriale courte de HP Spectre x360 15-eb1983nz Intel® Core™ i7 i7-1165G7 Hybride (2-en-1) 39,6 cm (15.6") Écran tactile 4K Ultra HD 16 Go DDR4-SDRAM 2 To SSD Wi-Fi 6 (802.11ax) Windows 10 Home Noir

Spectre x360 Convertible 15-eb1983nz, 15.6", écran tactile, Windows 10 Édition Familiale, Intel® Core™ i7, 16Go RAM, 2To Disque SSD, 4K UHD, Noir nuit
Plus>>>
HP Spectre x360 15-eb1983nz Intel® Core™ i7 i7-1165G7 Hybride (2-en-1) 39,6 cm (15.6") Écran tactile 4K Ultra HD 16 Go DDR4-SDRAM 2 To SSD Wi-Fi 6 (802.11ax) Windows 10 Home Noir:
Le texte marketing officiel de HP Spectre x360 15-eb1983nz Intel® Core™ i7 i7-1165G7 Hybride (2-en-1) 39,6 cm (15.6") Écran tactile 4K Ultra HD 16 Go DDR4-SDRAM 2 To SSD Wi-Fi 6 (802.11ax) Windows 10 Home Noir tel que fournis par le fabricant

Votre travail n’a jamais eu meilleure allure
Le convertible Spectre HP le plus puissant n’est pas seulement élégant, il est également performant grâce à son incroyable écran haute définition presque sans bordures et à une batterie longue durée qui vous accompagnera du matin au soir. Ajoutez des fonctionnalités de sécurité qui vous permettent de garder l’esprit tranquille et ce petit bijou satisfait à vos journées bien remplies.

Brève description sommaire HP Spectre x360 15-eb1983nz Intel® Core™ i7 i7-1165G7 Hybride (2-en-1) 39,6 cm (15.6") Écran tactile 4K Ultra HD 16 Go DDR4-SDRAM 2 To SSD Wi-Fi 6 (802.11ax) Windows 10 Home Noir:
Cette description courte de la fiche technique du HP Spectre x360 15-eb1983nz Intel® Core™ i7 i7-1165G7 Hybride (2-en-1) 39,6 cm (15.6") Écran tactile 4K Ultra HD 16 Go DDR4-SDRAM 2 To SSD Wi-Fi 6 (802.11ax) Windows 10 Home Noir est générée automatiquement en utilisant le titre du produit et les six premières caractéristiques clés

HP Spectre x360 15-eb1983nz, Intel® Core™ i7, 39,6 cm (15.6"), 3840 x 2160 pixels, 16 Go, 2 To, Windows 10 Home

Description longue HP Spectre x360 15-eb1983nz Intel® Core™ i7 i7-1165G7 Hybride (2-en-1) 39,6 cm (15.6") Écran tactile 4K Ultra HD 16 Go DDR4-SDRAM 2 To SSD Wi-Fi 6 (802.11ax) Windows 10 Home Noir:
C'est une description longue de HP Spectre x360 15-eb1983nz Intel® Core™ i7 i7-1165G7 Hybride (2-en-1) 39,6 cm (15.6") Écran tactile 4K Ultra HD 16 Go DDR4-SDRAM 2 To SSD Wi-Fi 6 (802.11ax) Windows 10 Home Noir générée automatiquement, basée sur le titre du produit et les trois premières caractéristiques des cinq premiers groupes clés.

HP Spectre x360 15-eb1983nz. Type de produit: Hybride (2-en-1), Elément de format: Convertible (pliable). Famille de processeur: Intel® Core™ i7, Modèle de processeur: i7-1165G7. Taille de l'écran: 39,6 cm (15.6"), Type HD: 4K Ultra HD, Résolution de l'écran: 3840 x 2160 pixels, Écran tactile. Mémoire interne: 16 Go, Type de mémoire interne: DDR4-SDRAM. Capacité totale de stockage: 2 To, Supports de stockage: SSD. Modèle d'adaptateur graphique à bord: Intel Iris Xe Graphics. Système d'exploitation installé: Windows 10 Home. Couleur du produit: Noir

Soyez performant
Soyez performant

Accomplissez en un temps record vos missions quotidiennes grâce à la puissance d’un processeur Intel® Core™[1], une carte graphique Intel® Iris® Xᵉ[1], à la hiérarchisation des tâches avec le boosteur réseau et une batterie longue durée.

Soyez vous-même, en toute confiance
Soyez vous-même, en toute confiance

Protégez votre confidentialité via le dispositif d’arrêt de la caméra impossible à pirater qui garantit le respect de votre vie privée et au bouton dédié de coupure du microphone qui préserve la confidentialité de vos conversations.

Enchaînez les épisodes de vos séries préférées
Enchaînez les épisodes de vos séries préférées

Profitez de vos contenus sur un écran haute définition presque sans bordures. Plongez dans un son incroyable grâce aux quatre haut-parleurs et au système audio conçu par les experts de Bang & Olufsen.

Design
Couleur nom
Noir nuit
Type de produit *
Hybride (2-en-1)
Couleur du produit *
Noir
Elément de format *
Convertible (pliable)
position de marché
Premium
Pays d'origine
Chine
Écran
Taille de l'écran *
39,6 cm (15.6")
Résolution de l'écran *
3840 x 2160 pixels
Écran tactile *
Yes
Type HD
4K Ultra HD
Type de panneau
IPS
Ratio de format d'image
16:9
Type de verre de l'écran
Vitre bord à bord
Technologie d'encadrement d'écran
Micro-Edge
Luminosité de l'écran
400 cd/m²
Diagonale verrerie (cm)
39,6 cm
Espace de couleur RGB
sRGB
Palette de couleurs
100%
Processeur
Fabricant de processeur *
Intel
Famille de processeur *
Intel® Core™ i7
Génération de processeurs
11e génération de processeurs Intel® Core™ i7
Modèle de processeur *
i7-1165G7
Nombre de coeurs de processeurs
4
Processeur nombre de threads
8
Fréquence du processeur Turbo
4,7 GHz
Le cache du processeur
12 Mo
Type de cache de processeur
L3
Fréquence d'enveloppe thermique élevée configurable
2,8 GHz
Enveloppe thermique élevée configurable
28 W
TDP configurable vers le bas
12 W
Fréquence d'enveloppe thermique faible configurable
1,2 GHz
Mémoire
Mémoire interne *
16 Go
Type de mémoire interne
DDR4-SDRAM
Fréquence de la mémoire
2666 MHz
Element de la forme de mémoire
Intégré
Mémoire interne maximale *
16 Go
ECC
No
Support de stockage
Capacité totale de stockage *
2 To
Supports de stockage *
SSD
Capacité SDD totale
2 To
Nombre de SSD installés
1
Capacité du Solid State Drive (SSD)
2 To
Interface du Solid State Drive (SSD)
PCI Express, NVMe
NVMe
Yes
Facteur de forme SSD
M.2
Type de lecteur optique *
No
Lecteur de cartes mémoires intégré
Yes
Cartes mémoire compatibles
MicroSD (TransFlash)
Graphique
Modèle d'adaptateur graphique discrêt *
Indisponible
À bord adaptateur graphique *
Yes
Adaptateur graphique *
No
Modèle d'adaptateur graphique à bord *
Intel Iris Xe Graphics
Audio
Système audio
Bang & Olufsen
Nombre de haut-parleurs intégrés
4
Microphone intégré
Yes
Nombre de microphones
2
Caméra
Caméra avant
Yes
Caméra avant de type HD
HD
Caméra infrarouge (IR)
Yes
Réseau
Norme Wi-Fi *
Wi-Fi 6 (802.11ax)
Standards wifi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)
Connexion au réseau mobile *
No
Type d'antenne
2x2
Modèle de contrôleur WLAN
Intel Wi-Fi 6 AX201
Fabricant du contrôleur WLAN
Intel
Ethernet/LAN
No
Réseau
Bluetooth
Yes
Version du Bluetooth
5.0
Miracast
Yes
MIMO (entrées multiples, sorties multiples)
Yes
Type MIMO
Multi User MIMO
Connectivité
Quantité de ports de type A USB 3.2 Gen 2 (3.1 Gen 2)
1
Quantité de ports HDMI *
1
Version HDMI
2.0b
Quantité de ports Thunderbolt 4
2
Combo casque / microphone Port
Yes
Type de port de chargement
DC-in jack
Mode alternatif de DisplayPort USB de type C
Yes
Capacité de puissance USB
Yes
Veille et charge USB
Yes
Ports veille et charge USB
3
représentation / réalisation
Carte mère chipset
Intel SoC
Boussole électronique
Yes
Accéléromètre
Yes
Gyroscope
Yes
Clavier
Dispositif de pointage
Pavé tactile
Pavé numérique *
Yes
Clavier backlight
Yes
Clavier complet
Yes
Logiciel
Architecture du système d'exploitation
64-bit
Logiciels pré-installés
Netflix
Logiciel de test
McAfee LiveSafe;Dropbox
Système d'exploitation installé *
Windows 10 Home
Caractéristiques spéciales du processeur
Technologie Trusted Execution d'Intel®
No
Intel® VT-x avec Extended Page Tables (EPT)
Yes
Programme Intel® Stable Image Platform Program (SIPP)
No
Intel® Software Guard Extensions (Intel® SGX)
No
États Idle
Yes
Configuration CPU (max)
1
Les options intégrées disponibles
No
Technologie Intel® Virtualization Technology pour les E/S dirigées (VT-d)
Yes
Technologie de vitalisation d'Intel® (VT-x)
Yes
Caractéristiques spéciales
HP Audio Boost
Yes
Type de haut parleur HP
Hauts-parleurs HP Quad
Caméra avant HP
HP TrueVision HD IR
Segment HP
Maison
Batterie
Technologie batterie
Lithium Polymère (LiPo)
Nombre de cellules de batterie
6
Capacité de la batterie *
72,9 Wh
Autonomie maximum de la batterie
14,25 h
Chargement rapide
Yes
Durée de charge rapide (50%)
30 min
Poids de la batterie
280 g
Puissance
AC adaptateur puissance
90 W
Sécurité
Lecteur d'empreintes digitales
Yes
Certificat
Certification
ENERGY STAR; EPEAT Silver
Poids et dimensions
Largeur
359,9 mm
Profondeur
226,4 mm
Hauteur
19,9 mm
Poids *
2,04 kg
Informations sur l'emballage
Largeur du colis
145 mm
Profondeur du colis
455 mm
Hauteur du colis
345 mm
Poids du paquet
3,89 kg
Avertissement HP Spectre x360 15-eb1983nz Intel® Core™ i7 i7-1165G7 Hybride (2-en-1) 39,6 cm (15.6") Écran tactile 4K Ultra HD 16 Go DDR4-SDRAM 2 To SSD Wi-Fi 6 (802.11ax) Windows 10 Home Noir:
Avertissement

[1] La technologie multicœur est conçue pour améliorer les performances de certains logiciels. Les applications logicielles et les clients ne bénéficient pas nécessairement tous de cette technologie. Les performances et la fréquence du processeur varient en fonction de la charge de travail applicative et de vos configurations matérielles et logicielles. Le système de numérotation, de désignation de marque et/ou de dénomination d’Intel ne correspond pas à des performances plus élevées. [2] Certaines éditions ou versions de Windows ne prennent pas en charge toutes les fonctionnalités. Pour profiter pleinement des fonctionnalités de Windows, les systèmes peuvent nécessiter une mise à niveau et/ou l’achat de matériel, pilotes et logiciels séparés, ou encore une mise à jour du BIOS. Windows 10 est doté d’une fonctionnalité de mise à jour automatique, qui est toujours activée. Des frais de FAI et des dépenses supplémentaires peuvent s’appliquer pour les mises à jour. Voir http://www.microsoft.com. Certaines fonctionnalités, notamment la fonction vocale Cortana, l’encrage et Continuum, nécessitent du matériel plus avancé. Voir www.windows.com. Applications vendues séparément.
[3] La technologie multicœur est conçue pour améliorer les performances de certains logiciels. Les applications logicielles et les clients ne bénéficient pas nécessairement tous de cette technologie. Les performances et la fréquence d'horloge varient en fonction de la charge de travail applicative et de vos configurations matérielle et logicielle. La numérotation des processeurs Intel ne constitue pas une mesure de la performance.
[4] Un contenu 4K est nécessaire pour afficher des images 4K.
[5] L’autonomie de la batterie varie en fonction de différents facteurs, notamment le modèle, la configuration, les applications chargées, les fonctionnalités, l’utilisation, la fonctionnalité sans fil et les paramètres de gestion de l’alimentation. L’autonomie maximum de la batterie diminue naturellement avec le temps et l’utilisation. Rendez-vous sur https://bapco.com/products/mobilemark-2018/ pour plus d’informations.
[6] Service Internet requis et non fourni.
[7] Pour certaines fonctionnalités, certains logiciels ou applications tierces pourront être nécessaires.
[8] Service Internet requis et non fourni. Abonnement requis après 30 jours.

Clauses de non-responsabilité relatives aux descriptions techniques
25 Go de stockage Dropbox gratuit pendant 12 mois à compter de la date d’enregistrement. Pour en savoir plus et connaître les conditions générales d'utilisation, notamment les politiques d'annulation, consultez le site de Dropbox à l'adresse https://www.dropbox.com/help/space/hp-promotion. Service Internet requis et non inclus.
Abonnement gratuit de 30 jours au service McAfee LiveSafe inclus. Accès Internet requis, mais non inclus. Abonnement requis après expiration.
L’autonomie de la batterie Windows MobileMark 18 varie selon divers facteurs, et notamment le modèle, la configuration, les applications chargées, les fonctionnalités, l’utilisation, la fonction sans fil et les réglages de gestion d’alimentation. La capacité maximale de la batterie diminue naturellement avec le temps et l’utilisation. Consultez le site https://bapco.com/products/mobilemark-2018/ pour plus d’informations.
Recharge votre batterie jusqu’à 50 % en 30 minutes lorsque le système est hors tension (avec la commande « Arrêter »). Nous recommandons d’utiliser l’adaptateur HP fourni avec l’ordinateur portable, n’utilisez pas un chargeur de batterie d’une capacité inférieure. Une fois que le chargement a atteint 50 %, la vitesse de chargement revient à la vitesse normale. La durée de chargement peut varier de +/-10 % en raison de la tolérance aux pannes du système. Disponible sur certains produits HP seulement. Rendez-vous sur le site http://store.hp.com pour obtenir une liste complète des caractéristiques du produit.
La technologie multicœur est conçue pour améliorer les performances de certains logiciels. Les applications logicielles et les clients ne bénéficient pas nécessairement de cette technologie. Les performances et la fréquence d'horloge varient en fonction de la charge de travail applicative et de votre configuration matérielle et logicielle. Le système de numérotation, de désignation de marque et/ou de dénomination d'Intel ne correspond pas à des performances plus élevées.
Les performances de la technologie Intel® Turbo Boost varient selon le matériel, les logiciels et la configuration générale du système. Pour en savoir plus, consultez le site http://www.intel.com/technology/turboboost/.
Autonomie de la batterie testée par HP avec une lecture vidéo Full HD en continu, une résolution de 1080p (1920 x 1080), une luminosité de 150 nits, un niveau audio de 17 %, un niveau audio de lecture vidéo de 100 %, lu à partir d’un stockage local en plein écran, avec un casque connecté, option sans fil activée mais non connectée. L’autonomie réelle de la batterie varie selon la configuration et la capacité maximale diminue naturellement avec le temps et l’utilisation.
Le Wi-Fi® prenant en charge des vitesses de l'ordre du gigaoctet n'est disponible que lors du transfert de fichiers entre deux périphériques connectés au même routeur. Nécessite un routeur sans fil vendu séparément et prenant en charge les canaux 160 MHz.
Point d’accès sans fil et service Internet requis et vendus séparément. Disponibilité limitée des points d’accès sans fil publics.
Point d’accès sans fil et service Internet requis et vendus séparément. La disponibilité des points d’accès sans fil publics peut être limitée. Wi-Fi 6 (802.11ax) est rétrocompatible avec les spécifications précédentes de Wi-Fi 802.11. Les spécifications du Wi-Fi 6 sont temporaires et non définitives. Si les spécifications définitives diffèrent de ces spécifications temporaires, la capacité de l’ordinateur portable à communiquer avec d’autres périphériques Wi-Fi 6 peut s’en trouver affectée. Disponible uniquement dans les pays où le Wi-Fi 802.11ax est pris en charge.
Le Wi-Fi 6 (802.11ax) n’est pas pris en charge en Ukraine, en Russie et en Indonésie où les paramètres Wi-Fi seront optimisés pour les exigences réglementaires locales (802.11ac).
Toutes les spécifications de performance sont les spécifications nominales fournies par les fabricants de composants HP ; les performances réelles peuvent être plus élevées ou plus faibles.
Pourcentage entre les zones d’affichage active et non active d’une part et la zone d’affichage active plus la bordure d’autre part. La mesure s’effectue avec le couvercle placé en position verticale sur le bureau.
HP Veille et Charge nécessite un câble ou une clé USB standard à protocole de charge type-A/type-C avec appareil externe pour une fonctionnalité complète.
Le port USB SuperSpeed de 20 Gbit/s n’est pas disponible.
Retour à LastPass Basic après 30 jours.
Doit être activé dans les 180 jours suivant l’activation de Windows.
D’après l’enregistrement U.S. EPEAT® selon la norme IEEE 1680.1-2018 EPEAT®. Le statut EPEAT® varie selon le pays. Pour plus d’informations, rendez-vous sur www.epeat.net.
Certaines éditions ou versions de Windows ne prennent pas en charge toutes les fonctionnalités. Pour profiter pleinement des fonctionnalités de Windows, les systèmes peuvent nécessiter une mise à niveau et/ou l’achat de matériel, pilotes et logiciels séparés, ou encore une mise à jour du BIOS. Windows est automatiquement mis à jour et activé. Internet à haut débit et compte Microsoft requis. Des frais de FAI et des dépenses supplémentaires peuvent s’appliquer pour les mises à jour. Consultez le site http://www.windows.com