location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite x2 1012 G2 Intel® Core™ i5 i5-7200U Hybride (2-en-1) 31,2 cm (12.3") Écran tactile Wide Quad HD+ 8 Go LPDDR3-SDRAM 256 Go SSD Windows 10 Home Argent

Marque:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Famille de produit:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Elite x2
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
1012
HP segment:
HP segment
Professionnel
Nom du produit:
Le nom du produit est l’identification du produit pour la marque, souvent le nom du modèle, mais qui n’est pas complètement unique puisqu’il inclut des variantes du produit. Le nom de produit est un élément clé du titre produit chez Icecat dans la fiche produit.
1012 G2
Code produit:
Identificateur unique de la marque pour un produit. Plusieurs Codes produits peuvent être mappés à une fiche produit mère si les spécificités sont identiques. Nous cartographions les codes erronés ou parfois des variantes logistiques.
2TS26EA
GTIN (EAN/UPC):
European Article Number (EAN) et le Universal Product Code (UPC) sont plus connus sous le nom de code barres sur l'emballage d'un produit pour l'identifier de façon unique dans un magasin ou dans un processus logistique. Un produit peut avoir plusieurs codes barres en fonction des variations logistiques telles que l'emballage ou le pays.
0192018213371 show
Catégorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Qualité de la fiche produit: créée par Icecat
La qualité de la fiche produit peut être de différents niveaux:
données de base: Seules les informations de base du produit ont été importées (identifiants produit), la fiche produit n'a pas encore été décrite par un éditeur.
creé par HP: La fiche produit a été importée directement auprès du fabricant mais n'a pas encore été standardisée par un éditeur Icecat.
créée par Icecat: La fiche a été renseignée et standardisée par un éditeur Icecat.
Nombre de consultations du produit: 12193
Cette statistique est basée sur le téléchargement de cette fiche produit par 97136 sites e-commerce(sites marchands, sites de comparaisons, plateformes, distributeurs etc) depuis le L'Open Icecat contient les fiches produits des marques qui sponsorisent Icecat. Il y a, à ce jour, 94642 utilisateurs de l'Open Icecat (le catalogue gratuit)..
Info modifiées le: 14 Mar 2024 17:30:12
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 15 Oct 2019
Product end of life date
Bullet Points HP Elite x2 1012 G2 Intel® Core™ i5 i5-7200U Hybride (2-en-1) 31,2 cm (12.3") Écran tactile Wide Quad HD+ 8 Go LPDDR3-SDRAM 256 Go SSD Windows 10 Home Argent
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Home 64
  • - 7th gen Intel® Core™ i5 i5-7200U (3M Cache, 2.50 GHz)
  • - 31.2 cm (12.3") Wide Quad HD+ (2736 x 1824) Touch
  • - 8Go (1866 MHz) LPDDR3-SDRAM & 256Go SSD
Description courte HP Elite x2 1012 G2 Intel® Core™ i5 i5-7200U Hybride (2-en-1) 31,2 cm (12.3") Écran tactile Wide Quad HD+ 8 Go LPDDR3-SDRAM 256 Go SSD Windows 10 Home Argent :
La description éditoriale courte de HP Elite x2 1012 G2 Intel® Core™ i5 i5-7200U Hybride (2-en-1) 31,2 cm (12.3") Écran tactile Wide Quad HD+ 8 Go LPDDR3-SDRAM 256 Go SSD Windows 10 Home Argent

7th gen Intel® Core™ i5-7200U (3M Cache, 2.50 GHz), 8Go LPDDR3-SDRAM, 256Go SSD, 31.2 cm (12.3") Wide Quad HD+ 2736 x 1824 Touch, Intel HD Graphics 620, WebCam, Windows 10 Home 64-bit
Plus>>>
HP Elite x2 1012 G2 Intel® Core™ i5 i5-7200U Hybride (2-en-1) 31,2 cm (12.3") Écran tactile Wide Quad HD+ 8 Go LPDDR3-SDRAM 256 Go SSD Windows 10 Home Argent:
Le texte marketing officiel de HP Elite x2 1012 G2 Intel® Core™ i5 i5-7200U Hybride (2-en-1) 31,2 cm (12.3") Écran tactile Wide Quad HD+ 8 Go LPDDR3-SDRAM 256 Go SSD Windows 10 Home Argent tel que fournis par le fabricant

Détachable, mais plus connecté que jamais.
Optimisé pour la collaboration et spécialement conçu pour accélérer le rythme des affaires modernes, le HP Elite x2 s’adapte à vos besoins en vous offrant des connexions fiables depuis presque n’importe où dans le monde avec des performances exceptionnelles similaires à celle d’un PC.

Faites face à n'importe quelle situation
Travaillez efficacement avec Windows 10 Professionnel[1] et le puissant HP Elite x2 élégant et léger.

Comble les utilisateurs, aide les équipes informatiques.
Élégant, pratique[7] et conçu pour une durabilité, une sécurité et une assistance de niveau professionnel.

Protection et réparation automatique
Démarrez à chaque fois avec un authentique HP BIOS. HP Sure Start de 3e génération[4] surveille le BIOS en mémoire, récupère la plate-forme sans intervention de l'utilisateur ou de l'administrateur, restaure le BIOS à un état personnalisé et assure une gestion centralisée adaptée aux besoins de l'entreprise.

Créativité et collaboration vont de pair
Explorez votre potentiel créatif avec le stylet actif HP en option avec lancement d’applications[8] pour une expérience d’impression naturelle. Partagez vos créations d’un seul clic à l’aide du clavier Pro HP Elite x2.

Charge rapide
Bénéficiez de maximum 50 % d'autonomie en seulement 30 minutes de recharge [9] avec la batterie à chargement rapide HP.

Boostez vos haut-parleurs
HP Audio Boost assure l'équilibre entre le niveau sonore et la clarté et renforce les graves pour une qualité de conversation améliorée.

Supprimez les bruits parasites
Éliminez les bruits ambiants, y compris les clics de clavier, grâce au logiciel de réduction du bruit HP Noise Cancellation.

Une station d’accueil portable et peu encombrante pour votre Elite x2.
Créez un espace de travail remarquablement puissant et rationalisé avec une connectivité étendue de périphérique, d’affichage et de réseau, ainsi qu’une charge simultanée avec la station d’accueil HP Elite Thunderbolt 3[10] de 90 W en option.

Brève description sommaire HP Elite x2 1012 G2 Intel® Core™ i5 i5-7200U Hybride (2-en-1) 31,2 cm (12.3") Écran tactile Wide Quad HD+ 8 Go LPDDR3-SDRAM 256 Go SSD Windows 10 Home Argent:
Cette description courte de la fiche technique du HP Elite x2 1012 G2 Intel® Core™ i5 i5-7200U Hybride (2-en-1) 31,2 cm (12.3") Écran tactile Wide Quad HD+ 8 Go LPDDR3-SDRAM 256 Go SSD Windows 10 Home Argent est générée automatiquement en utilisant le titre du produit et les six premières caractéristiques clés

HP Elite x2 1012 G2, Intel® Core™ i5, 2,5 GHz, 31,2 cm (12.3"), 2736 x 1824 pixels, 8 Go, 256 Go

Description longue HP Elite x2 1012 G2 Intel® Core™ i5 i5-7200U Hybride (2-en-1) 31,2 cm (12.3") Écran tactile Wide Quad HD+ 8 Go LPDDR3-SDRAM 256 Go SSD Windows 10 Home Argent:
C'est une description longue de HP Elite x2 1012 G2 Intel® Core™ i5 i5-7200U Hybride (2-en-1) 31,2 cm (12.3") Écran tactile Wide Quad HD+ 8 Go LPDDR3-SDRAM 256 Go SSD Windows 10 Home Argent générée automatiquement, basée sur le titre du produit et les trois premières caractéristiques des cinq premiers groupes clés.

HP Elite x2 1012 G2. Type de produit: Hybride (2-en-1), Elément de format: Convertible (amovible). Famille de processeur: Intel® Core™ i5, Modèle de processeur: i5-7200U, Fréquence du processeur: 2,5 GHz. Taille de l'écran: 31,2 cm (12.3"), Type HD: Wide Quad HD+, Résolution de l'écran: 2736 x 1824 pixels, Écran tactile. Mémoire interne: 8 Go, Type de mémoire interne: LPDDR3-SDRAM. Capacité totale de stockage: 256 Go, Supports de stockage: SSD. Système d'exploitation installé: Windows 10 Home. Couleur du produit: Argent

Travaillez à votre manière.

Savant mélange de la puissance d’un PC et de la portabilité, le HP Elite x2 réunit les performances avancées d’un ordinateur portable et la mobilité d’une tablette pour travailler en toute liberté.

Conçu pour relier des mondes différents

Certifié pour Skype for Business®, le HP Elite x2 vous permet de rester en contact et synchronisé où que vous soyez. Le clavier de collaboration est intégrée dans son ADN avec audio haut de gamme, haute résolution et caméras, ainsi que le clavier de collaboration HP Elite x2[2].

Une ingénierie d’Elite

Le HP Elite x2 1012 G2 combine un puissant dispositif de sécurité et une administration facile dans un châssis élégant avec la protection du BIOS HP Sure Start 3e génération[4] et le module de gestion intégrée HP Manageability Integration Kit[5].

Les performances qui vous permettront d'atteindre vos objectifs

Le HP Elite x2 repousse les limites des performances grâce à un processeur Intel® Core™ i5/i7 de 7e génération[6] et une longue durée de vie de la batterie[10] pour heures d’autonomie de la batterie pour travailler, naviguer sur Internet et communiquer avec vos collègues.

Design
Type de produit *
Hybride (2-en-1)
Couleur du produit *
Argent
Elément de format *
Convertible (amovible)
Pays d'origine
Chine
Écran
Taille de l'écran *
31,2 cm (12.3")
Résolution de l'écran *
2736 x 1824 pixels
Écran tactile *
Yes
Type HD
Wide Quad HD+
Rétroéclairage à LED
Yes
Type de verre de l'écran
Gorilla Glass
Processeur
Fabricant de processeur *
Intel
Famille de processeur *
Intel® Core™ i5
Génération de processeurs
Intel® Core™ i5 de 7e génération
Modèle de processeur *
i5-7200U
Nombre de coeurs de processeurs
2
Processeur nombre de threads
4
Fréquence du processeur Turbo
3,1 GHz
Fréquence du processeur *
2,5 GHz
Bus informatique
4 GT/s
Le cache du processeur
3 Mo
Type de cache de processeur
Smart Cache
Socket de processeur (réceptable de processeur)
BGA 1356
Lithographie du processeur
14 nm
Modes de fonctionnement du processeur
64-bit
Nom de code du processeur
Kaby Lake
Type de bus
OPI
Stepping
H0
Enveloppe thermique (TDP, Thermal Design Power)
15 W
Fréquence d'enveloppe thermique élevée configurable
2,7 GHz
Enveloppe thermique élevée configurable
25 W
TDP configurable vers le bas
7,5 W
Fréquence d'enveloppe thermique faible configurable
0,8 GHz
Tjunction
100 °C
Nombre maximum de voies PCI Express
12
Version des emplacements PCI Express
3.0
Configurations de PCI Express
1x2+2x1, 1x4, 2x2, 4x1
ECC pris en charge par le processeur
No
Mémoire
Mémoire interne *
8 Go
Type de mémoire interne
LPDDR3-SDRAM
Fréquence de la mémoire
1866 MHz
Support de stockage
Capacité totale de stockage *
256 Go
Supports de stockage *
SSD
Capacité SDD totale
256 Go
Nombre de SSD installés
1
Capacité du Solid State Drive (SSD)
256 Go
Interface du Solid State Drive (SSD)
NVMe 3.0, PCI Express
NVMe
Yes
Type de lecteur optique *
No
Lecteur de cartes mémoires intégré
Yes
Cartes mémoire compatibles
MicroSD (TransFlash)
Graphique
Modèle d'adaptateur graphique discrêt *
Indisponible
À bord adaptateur graphique *
Yes
Adaptateur graphique *
No
Famille d'adaptateur graphique intégré
Intel® HD Graphics
Modèle d'adaptateur graphique à bord *
Intel® HD Graphics 620
Fréquence de base de carte graphique intégrée
300 MHz
Fréquence dynamique (max) de carte graphique intégrée
1000 MHz
Mémoire maximum de carte graphique intégrée
32 Go
Version DirectX de carte graphique intégrée
12.0
Version OpenGL de carte graphique intégrée
4.4
ID de la carte graphique intégrée
0x5916
Audio
Nombre de haut-parleurs intégrés
2
Fabricant de haut-parleurs
Bang & Olufsen
Microphone intégré
Yes
Caméra
Caméra avant
Yes
Résolution de la caméra avant (numerique)
5 MP
Format du signal de caméra avant
1080p
Caméra arrière
Yes
Résolution de la caméra arrière (numerique)
8 MP
Réseau
Ethernet/LAN
No
Connectivité
Quantité de ports de type A USB 3.2 Gen 1 (3.1 Gen 1) *
1
Quantité de ports de type C USB 3.2 Gen 1 (3.1 Gen 1) *
1
Port DVI
No
Entrée jack microphone
No
Combo casque / microphone Port
Yes
Connecteur d' accueil
Yes
Type de port de chargement
DC-in jack
représentation / réalisation
Boussole électronique
Yes
Capteur de lumière ambiante
Yes
Accéléromètre
Yes
Capteur de proximité
Yes
Gyroscope
Yes
Clavier
Dispositif de pointage
Clickpad
Pavé numérique *
No
Clavier backlight
Yes
Île-style clavier
Yes
Logiciel
Architecture du système d'exploitation
64-bit
Système d'exploitation installé *
Windows 10 Home
Caractéristiques spéciales du processeur
Intel® Wireless Display (Intel® WiDi)
Yes
Technologie My WiFi d'Intel® (Intel® MWT)
Yes
Technologie Intel® Smart Response
Yes
Technologie Intel® Identity Protection (Intel® IPT)
Yes
Technologie Intel® Hyper Threading (Intel® HT Technology)
Yes
Technologie Intel® Turbo Boost
2.0
Small Business Advantage d'Intel® (Intel® SBA)
Yes
Technologie SpeedStep évoluée d'Intel
Yes
Intel Clear Video Technology HD
Yes
Intel® Clear Video Technology
Yes
Intel® InTru™ Technologie 3D
Yes
Intel® Insider™
Yes
Technologie Intel® Quick Sync Video
Yes
Accès mémoire Intel® Flex
Yes
Nouvelles instructions Intel® AES (Intel® AES-NI)
Yes
Technologie Trusted Execution d'Intel®
No
Enhanced Halt State d'Intel®
Yes
Intel® VT-x avec Extended Page Tables (EPT)
Yes
Clé de sécurité Intel®
Yes
Intel® TSX-NI
No
Programme Intel® Stable Image Platform Program (SIPP)
No
Intel® Garde SE
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Technologie Intel® Clear Video pour MID (Intel® CVT for MID)
Yes
Intel® 64
Yes
Bit de verrouillage
Yes
États Idle
Yes
Technologies de surveillance thermique
Yes
Taille de l'emballage du processeur
42 x 24 mm
Set d'instructions pris en charge
AVX 2.0, SSE4.1, SSE4.2
Code de processeur
SR2ZU
Configuration CPU (max)
1
Les options intégrées disponibles
No
Lithographie graphiques et IMC
14 nm
Technologie Intel® Virtualization Technology pour les E/S dirigées (VT-d)
Yes
Version de la technologie de protection d'identité Intel®
1,00
Version de la technologie de réponse Intel®ligente Intel®
1,00
Version SIPP (Intel® Stable Image Plateforme Program)
0,00
Version de la technologie de clé de sécurité Intel®
1,00
Version Intel® TSX-NI
0,00
Technologie de vitalisation d'Intel® (VT-x)
Yes
ID ARK du processeur
95443
Processeur sans conflit
Yes
Caractéristiques spéciales
HP JumpStart
Yes
HP ePrint
Yes
HP Recovery Manager
Yes
HP Touchpoint Manager
Yes
Outils de sécurité HP
HP BIOSphere; HP Sure Start Gen3; Secure Erase; Absolute Persistence Module; HP Client Security Gen3;
Outils de gestion HP
HP Driver Packs; HP SoftPaq Download Manager (SDM); HP System Software Manager (SSM); HP BIOS Config Utility (BCU); HP Client Catalog; HP Management Integration Kit for Microsoft System Center Configuration Manager; LANDESK Management
Logiciel HP fourni
HP Mac Address Manager; HP Workwise; HP Noise Cancellation
Segment HP
Professionnel
Batterie
Technologie batterie
Lithium-Ion (Li-Ion)
Nombre de cellules de batterie
4
Capacité de la batterie *
47 Wh
Sécurité
Port de câble antivol
No
Puce TPM (Trusted Platform Module)
Yes
Sustainability
Certificats de durabilité
ENERGY STAR
Poids et dimensions
Largeur
300 mm
Profondeur
219,7 mm
Hauteur
14,6 mm
Poids (mode tablette)
800 g
Largeur (mode tablette)
30 cm
Profondeur (mode tablette)
22 cm
Hauteur (mode tablette)
9,1 cm
Poids *
1,15 kg
Autres caractéristiques
Compatibilité 3D
No
Support Carte SIM
Yes
Marque Image Code produit produit Stock Prix de
HP Elite x2 1012 G2 Intel® Core™ i7 i7-7600U Hybride (2-en-1) 31,2 cm (12.3") Écran tactile Wide Quad HD+ 16 Go LPDDR3-SDRAM 1 To SSD Windows 10 Pro Argent HP Elite x2 1012 G2 Intel® Core™ i7 i7-7600U Hybride (2-en-1) 31,2 cm (12.3") Écran tactile Wide Quad HD+ 16 Go LPDDR3-SDRAM 1 To SSD Windows 10 Pro Argent
(show image)
1LV49EA 1012 G2 0.00
(excl. VAT)
0 (incl. VAT)
Avertissement HP Elite x2 1012 G2 Intel® Core™ i5 i5-7200U Hybride (2-en-1) 31,2 cm (12.3") Écran tactile Wide Quad HD+ 8 Go LPDDR3-SDRAM 256 Go SSD Windows 10 Home Argent:
Avertissement

[1] Les fonctionnalités ne sont pas toutes disponibles dans toutes les éditions ou versions de Windows. Il se peut que les systèmes requièrent une mise à niveau ou que du matériel, des pilotes ou des logiciels doivent être achetés séparément pour que vous puissiez tirer pleinement parti des fonctions de Windows. Windows 10 est doté d'une mise à jour automatique, qui est toujours activée. Des frais de FAI peuvent s'appliquer et des dépenses supplémentaires peuvent s'appliquer au fil du temps pour les mises à jour. Voir www.windows.com.
[2] Vendu séparément ou en option.
[3] Basé sur les capacités de sécurité uniques et complètes proposées sans frais supplémentaires par HP et sur la gestion par le kit d'intégration HP Manageability de tous les aspects des PC, notamment la gestion du matériel, du BIOS et des logiciels grâce à Microsoft System Center Configuration Manager par rapport aux fournisseurs commercialisant, en novembre 2016, plus d'1 million d'unités par an de PC HP Elite équipés de processeurs Intel® Core™ de 7e génération, et d'une carte graphique et d'une connexion WLAN Intel® intégrées.
[4] HP Sure Start 3e génération est disponible sur les produits HP Elite équipés des processeurs Intel® 7e génération.
[5] Le Module de gestion intégrée HP Manageability Integration Kit peut être téléchargé sur le site www8.hp.com/us/en/ads/clientmanagement/overview.html.
[6] La technologie multi-cœur est conçue pour améliorer les performances de certains logiciels. Les applications logicielles et les clients ne bénéficient pas nécessairement tous de cette technologie. Les performances et la fréquence d'horloge varient en fonction de la charge de travail applicative et de vos configurations matérielles et logicielles. La numérotation croissante des processeurs Intel ne correspond pas à des performances plus élevées.
[7] La durée de vie de la batterie Windows 10 MM14 varie selon divers facteurs, notamment le modèle, la configuration, les applications chargées, les fonctionnalités, l’utilisation, la fonctionnalité sans fil et les réglages de gestion de l’alimentation. La capacité maximale de la batterie diminue naturellement avec le temps et l’utilisation. Pour en savoir plus, consultez le site www.bapco.com.
[8] Peut faire l’objet d’une maintenance assurée par l’assistance HP, par des techniciens certifiés HP, par des prestataires de services agréés HP ou par des participants au programme HP d’automaintenance. Voir www.hp.com/partners/SMprogram.
[9] Recharge votre batterie à 50 % en moins de 30 minutes lorsque le système est hors tension ou en mode veille. Un adaptateur d'alimentation avec une capacité minimale de 65 W est requis. Dès que le chargement a atteint une capacité de 50 %, la vitesse de charge revient à la vitesse normale. La durée de chargement peut varier de +/-10 % en raison de la tolérance du système.
[10] Vendu séparément. Installez tous les pilotes les plus récents pour votre périphérique Thunderbolt avant de le connecter au port Thunderbolt. Le câble Thunderbolt et le périphérique Thunderbolt (vendus séparément) doivent être compatibles avec Windows. Pour déterminer si votre périphérique est certifié Thunderbolt pour Windows, consultez le site thunderbolttechnology.net/products.