location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Chromebook x360 14b-ca0012nl Intel® Celeron® N4020 35,6 cm (14") Écran tactile Full HD 4 Go LPDDR4-SDRAM 64 Go eMMC Wi-Fi 5 (802.11ac) ChromeOS Blanc

Marque:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Famille de produit:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Chromebook x360
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
14
HP segment:
HP segment
Maison
Nom du produit:
Le nom du produit est l’identification du produit pour la marque, souvent le nom du modèle, mais qui n’est pas complètement unique puisqu’il inclut des variantes du produit. Le nom de produit est un élément clé du titre produit chez Icecat dans la fiche produit.
14b-ca0012nl
Code produit:
Identificateur unique de la marque pour un produit. Plusieurs Codes produits peuvent être mappés à une fiche produit mère si les spécificités sont identiques. Nous cartographions les codes erronés ou parfois des variantes logistiques.
23H85EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) et le Universal Product Code (UPC) sont plus connus sous le nom de code barres sur l'emballage d'un produit pour l'identifier de façon unique dans un magasin ou dans un processus logistique. Un produit peut avoir plusieurs codes barres en fonction des variations logistiques telles que l'emballage ou le pays.
0195122856229 show
Catégorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Qualité de la fiche produit: créée par Icecat
La qualité de la fiche produit peut être de différents niveaux:
données de base: Seules les informations de base du produit ont été importées (identifiants produit), la fiche produit n'a pas encore été décrite par un éditeur.
creé par HP: La fiche produit a été importée directement auprès du fabricant mais n'a pas encore été standardisée par un éditeur Icecat.
créée par Icecat: La fiche a été renseignée et standardisée par un éditeur Icecat.
Nombre de consultations du produit: 5155
Cette statistique est basée sur le téléchargement de cette fiche produit par 97136 sites e-commerce(sites marchands, sites de comparaisons, plateformes, distributeurs etc) depuis le L'Open Icecat contient les fiches produits des marques qui sponsorisent Icecat. Il y a, à ce jour, 94642 utilisateurs de l'Open Icecat (le catalogue gratuit)..
Info modifiées le: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 15 Nov 2021
Product end of life date
Bullet Points HP Chromebook x360 14b-ca0012nl Intel® Celeron® N4020 35,6 cm (14") Écran tactile Full HD 4 Go LPDDR4-SDRAM 64 Go eMMC Wi-Fi 5 (802.11ac) ChromeOS Blanc
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Tous les jours Chromebook Convertible (pliable) Blanc
  • - Intel® Celeron® N4020 1,1 GHz
  • - Écran tactile 35,6 cm (14") Full HD 1920 x 1080 pixels IPS Rétroéclairage à LED 16:9
  • - 4 Go LPDDR4-SDRAM 2400 MHz
  • - 64 Go eMMC
  • - Intel® UHD Graphics 600
  • - Wi-Fi 5 (802.11ac) Bluetooth 5.0
  • - Lithium-Ion (Li-Ion) 47 Wh 45 W
  • - ChromeOS
Plus>>>
Brève description sommaire HP Chromebook x360 14b-ca0012nl Intel® Celeron® N4020 35,6 cm (14") Écran tactile Full HD 4 Go LPDDR4-SDRAM 64 Go eMMC Wi-Fi 5 (802.11ac) ChromeOS Blanc:
Cette description courte de la fiche technique du HP Chromebook x360 14b-ca0012nl Intel® Celeron® N4020 35,6 cm (14") Écran tactile Full HD 4 Go LPDDR4-SDRAM 64 Go eMMC Wi-Fi 5 (802.11ac) ChromeOS Blanc est générée automatiquement en utilisant le titre du produit et les six premières caractéristiques clés

HP Chromebook x360 14b-ca0012nl, Intel® Celeron®, 1,1 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 4 Go, 64 Go

Description longue HP Chromebook x360 14b-ca0012nl Intel® Celeron® N4020 35,6 cm (14") Écran tactile Full HD 4 Go LPDDR4-SDRAM 64 Go eMMC Wi-Fi 5 (802.11ac) ChromeOS Blanc:
C'est une description longue de HP Chromebook x360 14b-ca0012nl Intel® Celeron® N4020 35,6 cm (14") Écran tactile Full HD 4 Go LPDDR4-SDRAM 64 Go eMMC Wi-Fi 5 (802.11ac) ChromeOS Blanc générée automatiquement, basée sur le titre du produit et les trois premières caractéristiques des cinq premiers groupes clés.

HP Chromebook x360 14b-ca0012nl. Type de produit: Chromebook, Elément de format: Convertible (pliable). Famille de processeur: Intel® Celeron®, Modèle de processeur: N4020, Fréquence du processeur: 1,1 GHz. Taille de l'écran: 35,6 cm (14"), Type HD: Full HD, Résolution de l'écran: 1920 x 1080 pixels, Écran tactile. Mémoire interne: 4 Go, Type de mémoire interne: LPDDR4-SDRAM. Capacité totale de stockage: 64 Go, Supports de stockage: eMMC. Système d'exploitation installé: ChromeOS. Couleur du produit: Blanc

Design
Type de produit *
Chromebook
Couleur du produit *
Blanc
Elément de format *
Convertible (pliable)
position de marché
Tous les jours
Pays d'origine
Chine
Écran
Taille de l'écran *
35,6 cm (14")
Résolution de l'écran *
1920 x 1080 pixels
Écran tactile *
Yes
Type HD
Full HD
Technologie tactile
Plusieurs pressions
Type de panneau
IPS
Rétroéclairage à LED
Yes
Ratio de format d'image
16:9
Type de verre de l'écran
Vitre bord à bord
Technologie d'encadrement d'écran
Micro-Edge
Luminosité de l'écran
250 cd/m²
Diagonale verrerie (cm)
35,6 cm
Espace de couleur RGB
NTSC
Palette de couleurs
45%
Couverture NTSC (normale)
45%
Processeur
Fabricant de processeur *
Intel
Famille de processeur *
Intel® Celeron®
Modèle de processeur *
N4020
Nombre de coeurs de processeurs
2
Processeur nombre de threads
4
Fréquence du processeur Turbo
2,8 GHz
Fréquence du processeur *
1,1 GHz
Le cache du processeur
4 Mo
Type de cache de processeur
L3
Socket de processeur (réceptable de processeur)
BGA 1090
Lithographie du processeur
14 nm
Modes de fonctionnement du processeur
64-bit
Nom de code du processeur
Gemini Lake Refresh
Enveloppe thermique (TDP, Thermal Design Power)
6 W
Tjunction
105 °C
Nombre maximum de voies PCI Express
6
Version des emplacements PCI Express
2.0
Configurations de PCI Express
1x4+1x2, 2x1+1x2+1x2, 4x1
Mémoire
Mémoire interne *
4 Go
Type de mémoire interne
LPDDR4-SDRAM
Fréquence de la mémoire
2400 MHz
Element de la forme de mémoire
SO-DIMM
Emplacements mémoire
1x SO-DIMM
ECC
No
Support de stockage
Capacité totale de stockage *
64 Go
Supports de stockage *
eMMC
Memoire flash
64 Go
Type de lecteur optique *
No
Lecteur de cartes mémoires intégré
Yes
Cartes mémoire compatibles
SD
Graphique
Modèle d'adaptateur graphique discrêt *
Indisponible
À bord adaptateur graphique *
Yes
Fabricant de GPU intégré
Intel
Adaptateur graphique *
No
Modèle d'adaptateur graphique à bord *
Intel® UHD Graphics 600
Fréquence de base de carte graphique intégrée
200 MHz
fréquence des salves de carte graphique intégrée
650 MHz
Mémoire maximum de carte graphique intégrée
8 Go
Nombre d'unités d'exécution
12
Version DirectX de carte graphique intégrée
12.0
Version OpenGL de carte graphique intégrée
4.4
ID de la carte graphique intégrée
0x3185
Audio
Système audio
B&O PLAY
Nombre de haut-parleurs intégrés
2
Microphone intégré
Yes
Caméra
Caméra avant
Yes
Format du signal de caméra avant
720p
Caméra avant de type HD
HD
Réseau
Norme Wi-Fi *
Wi-Fi 5 (802.11ac)
Standards wifi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Connexion au réseau mobile *
No
Réseau
Type d'antenne
2x2
Modèle de contrôleur WLAN
Intel Dual Band Wireless-AC 9560
Fabricant du contrôleur WLAN
Intel
Ethernet/LAN
No
Bluetooth
Yes
Version du Bluetooth
5.0
Miracast
Yes
MIMO (entrées multiples, sorties multiples)
Yes
Type MIMO
Multi User MIMO
Connectivité
Quantité de ports de type A USB 3.2 Gen 1 (3.1 Gen 1) *
1
Quantité de ports de type C USB 3.2 Gen 1 (3.1 Gen 1) *
2
Combo casque / microphone Port
Yes
Mode alternatif de DisplayPort USB de type C
Yes
représentation / réalisation
Carte mère chipset
Intel SoC
Accéléromètre
Yes
Clavier
Dispositif de pointage
Pavé tactile
Pavé numérique *
No
Clavier backlight
Yes
Île-style clavier
Yes
Clavier complet
Yes
Logiciel
Système d'exploitation installé *
ChromeOS
Caractéristiques spéciales du processeur
Technologie antivol d'Intel® (Intel® AT)
No
Technologie Intel® Smart Response
No
Technologie Intel® Identity Protection (Intel® IPT)
Yes
Technologie Intel® Hyper Threading (Intel® HT Technology)
No
Technologie Intel® Turbo Boost
No
Technologie SpeedStep évoluée d'Intel
Yes
Technologie Intel® Quick Sync Video
Yes
Nouvelles instructions Intel® AES (Intel® AES-NI)
Yes
Intel® VT-x avec Extended Page Tables (EPT)
Yes
Clé de sécurité Intel®
Yes
Intel® Garde SE
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel® 64
Yes
Bit de verrouillage
Yes
États Idle
Yes
Technologies de surveillance thermique
Yes
Taille de l'emballage du processeur
25 x 24 mm
Set d'instructions pris en charge
SSE4.2
Configuration CPU (max)
1
Les options intégrées disponibles
No
UART
Yes
Technologie Intel® Virtualization Technology pour les E/S dirigées (VT-d)
Yes
Technologie de vitalisation d'Intel® (VT-x)
Yes
ID ARK du processeur
197310
Caractéristiques spéciales
Type de haut parleur HP
HP Dual Speakers
Caméra avant HP
HP Wide Vision HD
Segment HP
Maison
Batterie
Technologie batterie
Lithium-Ion (Li-Ion)
Nombre de cellules de batterie
2
Capacité de la batterie *
47 Wh
Poids de la batterie
190 g
Puissance
AC adaptateur puissance
45 W
Sécurité
Port de câble antivol
Yes
Type d'emplacement de verrouillage de câble
Kensington
Poids et dimensions
Largeur
324 mm
Profondeur
226 mm
Hauteur
18,8 mm
Poids *
1,58 kg
Informations sur l'emballage
Largeur du colis
305 mm
Profondeur du colis
483 mm
Hauteur du colis
69 mm
Poids du paquet
1,92 kg
Détails techniques
Diagonale d'écran de Notebook (cm/pouce)
35.6