location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 455 G7 AMD Ryzen™ 7 4700U Ordinateur portable 39,6 cm (15.6") Full HD 8 Go DDR4-SDRAM 512 Go SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Argent

Marque:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Famille de produit:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
400
HP segment:
HP segment
Professionnel
Nom du produit:
Le nom du produit est l’identification du produit pour la marque, souvent le nom du modèle, mais qui n’est pas complètement unique puisqu’il inclut des variantes du produit. Le nom de produit est un élément clé du titre produit chez Icecat dans la fiche produit.
455 G7
Code produit:
Identificateur unique de la marque pour un produit. Plusieurs Codes produits peuvent être mappés à une fiche produit mère si les spécificités sont identiques. Nous cartographions les codes erronés ou parfois des variantes logistiques.
175V0EA
GTIN (EAN/UPC):
European Article Number (EAN) et le Universal Product Code (UPC) sont plus connus sous le nom de code barres sur l'emballage d'un produit pour l'identifier de façon unique dans un magasin ou dans un processus logistique. Un produit peut avoir plusieurs codes barres en fonction des variations logistiques telles que l'emballage ou le pays.
0195122191870 show
Catégorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Qualité de la fiche produit: créée par Icecat
La qualité de la fiche produit peut être de différents niveaux:
données de base: Seules les informations de base du produit ont été importées (identifiants produit), la fiche produit n'a pas encore été décrite par un éditeur.
creé par HP: La fiche produit a été importée directement auprès du fabricant mais n'a pas encore été standardisée par un éditeur Icecat.
créée par Icecat: La fiche a été renseignée et standardisée par un éditeur Icecat.
Nombre de consultations du produit: 30082
Cette statistique est basée sur le téléchargement de cette fiche produit par 97136 sites e-commerce(sites marchands, sites de comparaisons, plateformes, distributeurs etc) depuis le L'Open Icecat contient les fiches produits des marques qui sponsorisent Icecat. Il y a, à ce jour, 94642 utilisateurs de l'Open Icecat (le catalogue gratuit)..
Info modifiées le: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 May 2021
Product end of life date
Bullet Points HP ProBook 455 G7 AMD Ryzen™ 7 4700U Ordinateur portable 39,6 cm (15.6") Full HD 8 Go DDR4-SDRAM 512 Go SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Argent
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Pro 64-bit
  • - AMD Ryzen 7 4700U (8Mo Cache, 2GHz)
  • - 39.6 cm (15.6") Full HD 1920 x 1080 IPS
  • - 8Go (2400MHz) DDR4-SDRAM (1 x 8) & 512Go SSD
Description courte HP ProBook 455 G7 AMD Ryzen™ 7 4700U Ordinateur portable 39,6 cm (15.6") Full HD 8 Go DDR4-SDRAM 512 Go SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Argent :
La description éditoriale courte de HP ProBook 455 G7 AMD Ryzen™ 7 4700U Ordinateur portable 39,6 cm (15.6") Full HD 8 Go DDR4-SDRAM 512 Go SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Argent

AMD Ryzen 7 4700U (8Mo Cache, 2GHz), 8Go DDR4-SDRAM, 512Go SSD, 39.6 cm (15.6") Full HD 1920 x 1080 IPS, AMD Radeon Graphics, LAN, WLAN, Webcam, Windows 10 Pro 64-bit
Plus>>>
HP ProBook 455 G7 AMD Ryzen™ 7 4700U Ordinateur portable 39,6 cm (15.6") Full HD 8 Go DDR4-SDRAM 512 Go SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Argent:
Le texte marketing officiel de HP ProBook 455 G7 AMD Ryzen™ 7 4700U Ordinateur portable 39,6 cm (15.6") Full HD 8 Go DDR4-SDRAM 512 Go SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Argent tel que fournis par le fabricant

Une puissance de niveau professionnel, à un prix abordable
Le HP ProBook 455 fiable, fin, léger et complet offre des fonctionnalités commerciales essentielles à un prix abordable pour chaque entreprise. Des solutions de sécurité automatiques, une performance puissante et une longue autonomie de la batterie préservent la productivité de votre entreprise.

Brève description sommaire HP ProBook 455 G7 AMD Ryzen™ 7 4700U Ordinateur portable 39,6 cm (15.6") Full HD 8 Go DDR4-SDRAM 512 Go SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Argent:
Cette description courte de la fiche technique du HP ProBook 455 G7 AMD Ryzen™ 7 4700U Ordinateur portable 39,6 cm (15.6") Full HD 8 Go DDR4-SDRAM 512 Go SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Argent est générée automatiquement en utilisant le titre du produit et les six premières caractéristiques clés

HP ProBook 455 G7, AMD Ryzen™ 7, 2 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 Go, 512 Go

Description longue HP ProBook 455 G7 AMD Ryzen™ 7 4700U Ordinateur portable 39,6 cm (15.6") Full HD 8 Go DDR4-SDRAM 512 Go SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Argent:
C'est une description longue de HP ProBook 455 G7 AMD Ryzen™ 7 4700U Ordinateur portable 39,6 cm (15.6") Full HD 8 Go DDR4-SDRAM 512 Go SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Argent générée automatiquement, basée sur le titre du produit et les trois premières caractéristiques des cinq premiers groupes clés.

HP ProBook 455 G7. Type de produit: Ordinateur portable, Elément de format: Clapet. Famille de processeur: AMD Ryzen™ 7, Modèle de processeur: 4700U, Fréquence du processeur: 2 GHz. Taille de l'écran: 39,6 cm (15.6"), Type HD: Full HD, Résolution de l'écran: 1920 x 1080 pixels. Mémoire interne: 8 Go, Type de mémoire interne: DDR4-SDRAM. Capacité totale de stockage: 512 Go, Supports de stockage: SSD. Modèle d'adaptateur graphique à bord: AMD Radeon Graphics. Système d'exploitation installé: Windows 10 Pro. Couleur du produit: Argent

Prêt à faire face aux exigences de votre journée

Respectez tous vos délais même lors des journées les plus chargées grâce au HP ProBook 455, doté du processeur AMD Ryzen™ de deuxième génération[3] et d'une batterie longue durée.

Fiabilité éprouvée

Le modèle HP ProBook 455 ultra-fin s'ouvre à 180° et a réussi les tests 19 MIL-STD 810G[4]. Il possède un capot en aluminium élégant et durable, qui abrite l'écran quasiment sans bordures et un plateau de clavier en aluminium forgé 3D.

Design
Type de produit *
Ordinateur portable
Couleur du produit *
Argent
Elément de format *
Clapet
position de marché
Tous les jours
Pays d'origine
Chine
Écran
Taille de l'écran *
39,6 cm (15.6")
Résolution de l'écran *
1920 x 1080 pixels
Écran tactile *
No
Type HD
Full HD
Type de panneau
IPS
Rétroéclairage à LED
Yes
Ratio de format d'image
16:9
Écran antireflet
Yes
Luminosité de l'écran
250 cd/m²
Diagonale verrerie (cm)
39,6 cm
Espace de couleur RGB
NTSC
Palette de couleurs
45%
Couverture NTSC (normale)
45%
Processeur
Fabricant de processeur *
AMD
Famille de processeur *
AMD Ryzen™ 7
Modèle de processeur *
4700U
Nombre de coeurs de processeurs
8
Processeur nombre de threads
8
Fréquence du processeur Turbo
4,1 GHz
Fréquence du processeur *
2 GHz
Le cache du processeur
8 Mo
Type de cache de processeur
L3
Mémoire
Mémoire interne *
8 Go
Type de mémoire interne
DDR4-SDRAM
Fréquence de la mémoire
3200 MHz
Element de la forme de mémoire
SO-DIMM
Disposition de la mémoire (fente x taille)
1 x 8 Go
Emplacements mémoire
1x SO-DIMM
ECC
No
Support de stockage
Capacité totale de stockage *
512 Go
Supports de stockage *
SSD
Capacité SDD totale
512 Go
Nombre de SSD installés
1
Capacité du Solid State Drive (SSD)
512 Go
Interface du Solid State Drive (SSD)
PCI Express, NVMe
NVMe
Yes
Facteur de forme SSD
M.2
Type de lecteur optique *
No
Lecteur de cartes mémoires intégré
Yes
Cartes mémoire compatibles
SD, SDHC, SDXC
Graphique
Modèle d'adaptateur graphique discrêt *
Indisponible
À bord adaptateur graphique *
Yes
Fabricant de GPU intégré
AMD
Adaptateur graphique *
No
Modèle d'adaptateur graphique à bord *
AMD Radeon Graphics
Audio
Nombre de haut-parleurs intégrés
2
Microphone intégré
Yes
Caméra
Caméra avant
Yes
Format du signal de caméra avant
720p
Caméra avant de type HD
HD
Réseau
Norme Wi-Fi *
Wi-Fi 6 (802.11ax)
Standards wifi
Wi-Fi 6 (802.11ax)
Connexion au réseau mobile *
No
Type d'antenne
2x2
Modèle de contrôleur WLAN
Intel Wi-Fi 6 AX200
Fabricant du contrôleur WLAN
Intel
Ethernet/LAN
Yes
Bluetooth
Yes
Version du Bluetooth
5.0
Miracast
Yes
Connectivité
Quantité de Ports USB 2.0 *
1
Quantité de ports de type A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantité de ports de type C USB 3.2 Gen 1 (3.1 Gen 1) *
1
Nombre de port ethernet LAN (RJ-45)
1
Quantité de ports HDMI *
1
Version HDMI
1.4
Combo casque / microphone Port
Yes
Type de port de chargement
DC-in jack
Mode alternatif de DisplayPort USB de type C
Yes
Clavier
Dispositif de pointage
Clickpad
Pavé numérique *
Yes
Clavier backlight
Yes
Clavier résistant aux éclaboussures
Yes
Clavier complet
Yes
Logiciel
Architecture du système d'exploitation
64-bit
Système d'exploitation installé *
Windows 10 Pro
Caractéristiques spéciales
Type de haut parleur HP
HP Dual Speakers
HP Support Assistant
Yes
Adaptateur CA HP Smart
Yes
Outils de gestion HP
HP Driver Packs; HP System Software Manager (SSM); HP BIOS Config Utility (BCU); HP Client Catalog; HP Manageability Integration Kit Gen3
Logiciel HP fourni
HP Connection Optimizer; HP Image Assistant; HP Hotkey Support; HP Noise Cancellation Software
Segment HP
Professionnel
Batterie
Technologie batterie
Lithium-Ion (Li-Ion)
Nombre de cellules de batterie
3
Capacité de la batterie *
45 Wh
Poids de la batterie
220 g
Puissance
AC adaptateur puissance
45 W
Sécurité
Puce TPM (Trusted Platform Module)
Yes
Sustainability
Certificats de durabilité
ENERGY STAR
Poids et dimensions
Largeur
364,9 mm
Profondeur
256,9 mm
Hauteur
18,9 mm
Poids *
2 kg
Source Résumé Testseek Taux moyen
Commentaires
Updated:
2020-07-01 04:40:05
Fr a recueilli 14 avis d’experts pour HP ProBook 455 G7 AMD Ryzen™ 7 4700U Ordinateur portable 39,6 cm (15.6") Full HD 8 Go DDR4-SDRAM 512 Go SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Argent et la note moyenne est de 83 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
83%
Avertissement HP ProBook 455 G7 AMD Ryzen™ 7 4700U Ordinateur portable 39,6 cm (15.6") Full HD 8 Go DDR4-SDRAM 512 Go SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Argent:
Avertissement

[3] La technologie multicœur est conçue pour améliorer les performances de certains logiciels. Les applications logicielles et les clients ne bénéficient pas nécessairement tous de cette technologie. Les performances et la fréquence d’horloge varient en fonction de la charge de travail applicative et de vos configurations matérielles et logicielles. La numérotation AMD ne constitue pas une mesure de la fréquence d’horloge.
[4] Les tests MIL-STD 810G ne sont pas destinés à démontrer l'adéquation du matériel à une utilisation militaire ou au cahier des charges contractuelles du département de la Défense des États-Unis. Les résultats de ces tests ne constituent pas une garantie de performance future dans les mêmes conditions. Le service Protection HP avec protection contre les dommages accidentels (disponible en option) est nécessaire pour une couverture contre les dommages accidentels.