location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 465 G11 AMD Ryzen™ 5 7535U Ordinateur portable 40,6 cm (16") WUXGA 16 Go DDR5-SDRAM 512 Go SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Argent

Marque:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Famille de produit:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
400
HP segment:
HP segment
Professionnel
Nom du produit:
Le nom du produit est l’identification du produit pour la marque, souvent le nom du modèle, mais qui n’est pas complètement unique puisqu’il inclut des variantes du produit. Le nom de produit est un élément clé du titre produit chez Icecat dans la fiche produit.
465 G11
Code produit:
Identificateur unique de la marque pour un produit. Plusieurs Codes produits peuvent être mappés à une fiche produit mère si les spécificités sont identiques. Nous cartographions les codes erronés ou parfois des variantes logistiques.
A23FVEA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) et le Universal Product Code (UPC) sont plus connus sous le nom de code barres sur l'emballage d'un produit pour l'identifier de façon unique dans un magasin ou dans un processus logistique. Un produit peut avoir plusieurs codes barres en fonction des variations logistiques telles que l'emballage ou le pays.
0198415388247 show
Catégorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Qualité de la fiche produit: créée par Icecat
La qualité de la fiche produit peut être de différents niveaux:
données de base: Seules les informations de base du produit ont été importées (identifiants produit), la fiche produit n'a pas encore été décrite par un éditeur.
creé par HP: La fiche produit a été importée directement auprès du fabricant mais n'a pas encore été standardisée par un éditeur Icecat.
créée par Icecat: La fiche a été renseignée et standardisée par un éditeur Icecat.
Nombre de consultations du produit: 1628
Cette statistique est basée sur le téléchargement de cette fiche produit par 97136 sites e-commerce(sites marchands, sites de comparaisons, plateformes, distributeurs etc) depuis le L'Open Icecat contient les fiches produits des marques qui sponsorisent Icecat. Il y a, à ce jour, 94642 utilisateurs de l'Open Icecat (le catalogue gratuit)..
Info modifiées le: 14 Jul 2024 00:38:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP ProBook 465 G11 AMD Ryzen™ 5 7535U Ordinateur portable 40,6 cm (16") WUXGA 16 Go DDR5-SDRAM 512 Go SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Argent
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Tous les jours Ordinateur portable Clapet Argent
  • - AMD Ryzen™ 5 7535U 2,9 GHz
  • - 40,6 cm (16") WUXGA 1920 x 1200 pixels IPS
  • - 16 Go DDR5-SDRAM 4800 MHz 1 x 16 Go
  • - 512 Go SSD
  • - AMD Radeon 660M
  • - Wi-Fi 6E (802.11ax) Ethernet/LAN 10,1000,100 Mbit/s Bluetooth 5.3
  • - Lithium-Ion (Li-Ion) 56 Wh 65 W
  • - Windows 11 Pro
Plus>>>
Brève description sommaire HP ProBook 465 G11 AMD Ryzen™ 5 7535U Ordinateur portable 40,6 cm (16") WUXGA 16 Go DDR5-SDRAM 512 Go SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Argent:
Cette description courte de la fiche technique du HP ProBook 465 G11 AMD Ryzen™ 5 7535U Ordinateur portable 40,6 cm (16") WUXGA 16 Go DDR5-SDRAM 512 Go SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Argent est générée automatiquement en utilisant le titre du produit et les six premières caractéristiques clés

HP ProBook 465 G11, AMD Ryzen™ 5, 2,9 GHz, 40,6 cm (16"), 1920 x 1200 pixels, 16 Go, 512 Go

Description longue HP ProBook 465 G11 AMD Ryzen™ 5 7535U Ordinateur portable 40,6 cm (16") WUXGA 16 Go DDR5-SDRAM 512 Go SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Argent:
C'est une description longue de HP ProBook 465 G11 AMD Ryzen™ 5 7535U Ordinateur portable 40,6 cm (16") WUXGA 16 Go DDR5-SDRAM 512 Go SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Argent générée automatiquement, basée sur le titre du produit et les trois premières caractéristiques des cinq premiers groupes clés.

HP ProBook 465 G11. Type de produit: Ordinateur portable, Format: Clapet. Famille de processeur: AMD Ryzen™ 5, Modèle de processeur: 7535U, Fréquence du processeur: 2,9 GHz. Taille de l'écran: 40,6 cm (16"), Type HD: WUXGA, Résolution de l'écran: 1920 x 1200 pixels. Mémoire interne: 16 Go, Type de mémoire interne: DDR5-SDRAM. Capacité totale de stockage: 512 Go, Supports de stockage: SSD. Modèle d'adaptateur graphique inclus: AMD Radeon 660M. Système d'exploitation installé: Windows 11 Pro. Couleur du produit: Argent

Design
Type de produit *
Ordinateur portable
Couleur du produit *
Argent
Format *
Clapet
position de marché
Tous les jours
Année de lancement
2024
Nom de marque original
HP
Écran
Taille de l'écran *
40,6 cm (16")
Résolution de l'écran *
1920 x 1200 pixels
Écran tactile *
No
Type HD
WUXGA
Type de panneau
IPS
Écran antireflet
Yes
Luminosité de l'écran
300 cd/m²
Diagonale d'écran (cm)
40,6 cm
Espace de couleur RGB
NTSC
Palette de couleurs
45%
Processeur
Fabricant de processeur *
AMD
Famille de processeur *
AMD Ryzen™ 5
Modèle de processeur *
7535U
Nombre de coeurs de processeurs
6
Nombre de threads du processeur
12
Fréquence du processeur Turbo
4,5 GHz
Fréquence du processeur *
2,9 GHz
Mémoire cache du processeur
16 Mo
Type de cache de processeur
L3
Mémoire
Mémoire interne *
16 Go
Type de mémoire interne
DDR5-SDRAM
Fréquence de la mémoire
4800 MHz
Support de mémoire
SO-DIMM
Configuration de la mémoire (fente x taille)
1 x 16 Go
Emplacements mémoire
2x SO-DIMM
Mémoire interne maximale *
32 Go
Support de stockage
Capacité totale de stockage *
512 Go
Supports de stockage *
SSD
Capacité SDD totale
512 Go
Nombre de SSD installés
1
Capacité du Solid State Drive (SSD)
512 Go
Interface du Solid State Drive (SSD)
PCI Express
NVMe
Yes
Lecteur optique *
No
Graphique
Modèle d'adaptateur graphique distinct *
Indisponible
Carte graphique intégrée *
Yes
Adaptateur de carte graphique distinct *
No
Famille d'adaptateur graphique intégré
AMD Radeon Graphics
Modèle d'adaptateur graphique inclus *
AMD Radeon 660M
Audio
Nombre de haut-parleurs intégrés
2
Microphone intégré
Yes
Nombre de microphones
2
Caméra
Caméra avant
Yes
Caméra avant de type HD
Full HD
Réseau
Norme Wi-Fi *
Wi-Fi 6E (802.11ax)
Standards wifi
Wi-Fi 6E (802.11ax)
Connexion au réseau mobile *
No
Type d'antenne
2x2
Modèle de contrôleur WLAN
RZ616
Fabricant du contrôleur WLAN
MediaTek
Ethernet/LAN
Yes
LAN Ethernet : taux de transfert des données
10, 1000, 100 Mbit/s
Bluetooth
Yes
Modèle du Bluetooth
5.3
Connectivité
Quantité de ports de type A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantité de ports de type C USB 3.2 Gen 2 (3.1 Gen 2)
2
Nombre de port ethernet LAN (RJ-45)
1
Quantité de ports HDMI *
1
Version HDMI
2.1
Combo casque / microphone Port
Yes
Mode alternatif de DisplayPort USB de type C
Yes
Capacité de puissance USB
Yes
Clavier
Caractéristiques spéciales du clavier
Spill-resistant
Dispositif de pointage
Clickpad
Pavé numérique *
No
Clavier backlight
Yes
Clavier résistant aux éclaboussures
Yes
Logiciel
Système d'exploitation installé *
Windows 11 Pro
Caractéristiques spéciales
Type de haut parleur HP
HP Dual Speakers
Caméra avant HP
HP Webcam FHD
Segment HP
Professionnel
Batterie
Technologie batterie
Lithium-Ion (Li-Ion)
Nombre de cellules de batterie
3
Capacité de la batterie *
56 Wh
Chargement rapide
Yes
Durée de chargement rapide (50 %)
30 min
Puissance
AC adaptateur puissance
65 W
Fréquence de l'adaptateur secteur
50 - 60 Hz
Tension d'entrée de l'adaptateur secteur
100 - 240 V
Sécurité
Protection par mot de passe
Yes
Certificat
Certificats de conformité
CCC
Sustainability
Certificats de durabilité
ENERGY STAR
Poids et dimensions
Largeur
359,4 mm
Profondeur
251 mm
Hauteur (avant)
1,7 cm
Hauteur (arrière)
1,09 cm
Poids *
1,74 kg
Informations sur l'emballage
Largeur du colis
69 mm
Profondeur du colis
483 mm
Hauteur du colis
305 mm
Pays Grossiste
United Kingdom 3 distributor(s)