location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion x360 14-dy0035nf Intel® Core™ i3 i3-1125G4 Hybride (2-en-1) 35,6 cm (14") Écran tactile Full HD 8 Go DDR4-SDRAM 256 Go SSD Wi-Fi 6 (802.11ax) Windows 11 Home in S mode Argent

Marque:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Famille de produit:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion x360
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
14
HP segment:
HP segment
Maison
Nom du produit:
Le nom du produit est l’identification du produit pour la marque, souvent le nom du modèle, mais qui n’est pas complètement unique puisqu’il inclut des variantes du produit. Le nom de produit est un élément clé du titre produit chez Icecat dans la fiche produit.
Pavilion x360 Convertible 14-dy0035nf
Code produit:
Identificateur unique de la marque pour un produit. Plusieurs Codes produits peuvent être mappés à une fiche produit mère si les spécificités sont identiques. Nous cartographions les codes erronés ou parfois des variantes logistiques.
7K716EA
GTIN (EAN/UPC):
European Article Number (EAN) et le Universal Product Code (UPC) sont plus connus sous le nom de code barres sur l'emballage d'un produit pour l'identifier de façon unique dans un magasin ou dans un processus logistique. Un produit peut avoir plusieurs codes barres en fonction des variations logistiques telles que l'emballage ou le pays.
0197192565926 show
Catégorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Qualité de la fiche produit: créée par Icecat
La qualité de la fiche produit peut être de différents niveaux:
données de base: Seules les informations de base du produit ont été importées (identifiants produit), la fiche produit n'a pas encore été décrite par un éditeur.
creé par HP: La fiche produit a été importée directement auprès du fabricant mais n'a pas encore été standardisée par un éditeur Icecat.
créée par Icecat: La fiche a été renseignée et standardisée par un éditeur Icecat.
Nombre de consultations du produit: 900
Cette statistique est basée sur le téléchargement de cette fiche produit par 97136 sites e-commerce(sites marchands, sites de comparaisons, plateformes, distributeurs etc) depuis le L'Open Icecat contient les fiches produits des marques qui sponsorisent Icecat. Il y a, à ce jour, 94642 utilisateurs de l'Open Icecat (le catalogue gratuit)..
Info modifiées le: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jan 2024
Product end of life date
L’indice de réparabilité (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Pavilion x360 14-dy0035nf Intel® Core™ i3 i3-1125G4 Hybride (2-en-1) 35,6 cm (14") Écran tactile Full HD 8 Go DDR4-SDRAM 256 Go SSD Wi-Fi 6 (802.11ax) Windows 11 Home in S mode Argent
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Processeur Intel® Core™ i3-1125G4 (jusqu'à 3,7 GHz avec la technologie Intel® Turbo Boost, 8 Mo de mémoire cache L3, 4 cœurs, 8 fils)
  • - Windows 11 Famille en mode S
  • - Écran tactile Full HD d'une diagonale de 35,6 cm (14 pouces)
  • - Carte graphique Intel® UHD
  • - 8 GB memory; 256 GB SSD storage
Garantie: Cette garantie limitée valable 1 an (1/1/0) couvre les pièces et la main d’œuvre pendant 1 an. Pas de réparation sur site. Les conditions générales varient selon le pays. Certaines restrictions et exclusions s’appliquent.
Description courte HP Pavilion x360 14-dy0035nf Intel® Core™ i3 i3-1125G4 Hybride (2-en-1) 35,6 cm (14") Écran tactile Full HD 8 Go DDR4-SDRAM 256 Go SSD Wi-Fi 6 (802.11ax) Windows 11 Home in S mode Argent :
La description éditoriale courte de HP Pavilion x360 14-dy0035nf Intel® Core™ i3 i3-1125G4 Hybride (2-en-1) 35,6 cm (14") Écran tactile Full HD 8 Go DDR4-SDRAM 256 Go SSD Wi-Fi 6 (802.11ax) Windows 11 Home in S mode Argent

Pavilion x360 Convertible 14-dy0035nf, Windows 11 Famille en mode S, 14", écran tactile, Intel® Core™ i3, 8Go RAM, 256Go Disque SSD, FHD, Argent naturel
Plus>>>
HP Pavilion x360 14-dy0035nf Intel® Core™ i3 i3-1125G4 Hybride (2-en-1) 35,6 cm (14") Écran tactile Full HD 8 Go DDR4-SDRAM 256 Go SSD Wi-Fi 6 (802.11ax) Windows 11 Home in S mode Argent:
Le texte marketing officiel de HP Pavilion x360 14-dy0035nf Intel® Core™ i3 i3-1125G4 Hybride (2-en-1) 35,6 cm (14") Écran tactile Full HD 8 Go DDR4-SDRAM 256 Go SSD Wi-Fi 6 (802.11ax) Windows 11 Home in S mode Argent tel que fournis par le fabricant

L’ordinateur portable convertible 2-en-1 grand public le plus compact de HP.
Le HP Pavilion x360 14 convertible s’adapte à tous vos besoins pour vous permettre d’être productif sous n’importe quel angle. Regardez vos séries préférées aussi longtemps que vous le souhaitez grâce à HP Fast Charge[2]. Avec ses deux haut-parleurs dotés d’un système audio par B&O, cet ordinateur portable vous offre le son et l’expérience de divertissement immersifs que vous recherchez. Conçu avec le souci du respect de l’environnement, le HP Pavilion x360 est fabriqué à partir de plastiques océaniques, durables et recyclés post-consommation[4].

Brève description sommaire HP Pavilion x360 14-dy0035nf Intel® Core™ i3 i3-1125G4 Hybride (2-en-1) 35,6 cm (14") Écran tactile Full HD 8 Go DDR4-SDRAM 256 Go SSD Wi-Fi 6 (802.11ax) Windows 11 Home in S mode Argent:
Cette description courte de la fiche technique du HP Pavilion x360 14-dy0035nf Intel® Core™ i3 i3-1125G4 Hybride (2-en-1) 35,6 cm (14") Écran tactile Full HD 8 Go DDR4-SDRAM 256 Go SSD Wi-Fi 6 (802.11ax) Windows 11 Home in S mode Argent est générée automatiquement en utilisant le titre du produit et les six premières caractéristiques clés

HP Pavilion x360 14-dy0035nf, Intel® Core™ i3, 35,6 cm (14"), 1920 x 1080 pixels, 8 Go, 256 Go, Windows 11 Home in S mode

Description longue HP Pavilion x360 14-dy0035nf Intel® Core™ i3 i3-1125G4 Hybride (2-en-1) 35,6 cm (14") Écran tactile Full HD 8 Go DDR4-SDRAM 256 Go SSD Wi-Fi 6 (802.11ax) Windows 11 Home in S mode Argent:
C'est une description longue de HP Pavilion x360 14-dy0035nf Intel® Core™ i3 i3-1125G4 Hybride (2-en-1) 35,6 cm (14") Écran tactile Full HD 8 Go DDR4-SDRAM 256 Go SSD Wi-Fi 6 (802.11ax) Windows 11 Home in S mode Argent générée automatiquement, basée sur le titre du produit et les trois premières caractéristiques des cinq premiers groupes clés.

HP Pavilion x360 14-dy0035nf. Type de produit: Hybride (2-en-1), Format: Convertible (pliable). Famille de processeur: Intel® Core™ i3, Modèle de processeur: i3-1125G4. Taille de l'écran: 35,6 cm (14"), Type HD: Full HD, Résolution de l'écran: 1920 x 1080 pixels, Écran tactile. Mémoire interne: 8 Go, Type de mémoire interne: DDR4-SDRAM. Capacité totale de stockage: 256 Go, Supports de stockage: SSD. Modèle d'adaptateur graphique inclus: Intel® UHD Graphics. Système d'exploitation installé: Windows 11 Home in S mode. Couleur du produit: Argent

Il s'adapte à vos besoins
Il s'adapte à vos besoins

Avec quatre angles au choix, vous trouverez toujours la position parfaite avec ce HP Pavilion x360 d’une polyvalence extrême.

Comme au cinéma
Comme au cinéma

Profitez d’un divertissement plus riche et d’une expérience d’écoute authentique avec les deux haut-parleurs HP et le système audio par B&O.

Un streaming de rêve
Un streaming de rêve

Enchaînez les épisodes de vos séries préférées avec un processeur Intel®[1] et une carte graphique exceptionnelle, le tout sur un écran à bords ultrafins.

Conception éco-responsable
Conception éco-responsable

Cet ordinateur portable est certifié ENERGY STAR®, homologué EPEAT Gold[3] et contient des plastiques océaniques, durables et recyclés post-consommation[4].

Veille moderne connectée

Ne manquez aucun e-mail, aucune notification du calendrier et aucun autre événement, même quand vous n'utilisez pas votre PC. Votre PC reste connecté pour des mises à jour instantanées.

Une expérience exceptionnelle, où que vous soyez

Les processeurs Intel® Core™ de 11e génération offrent la combinaison parfaite de fonctionnalités pour que vous soyez inarrêtable. Des performances élevées, une réactivité instantanée et une connectivité haut de gamme vous permettent d’accomplir vos tâches rapidement. [7]

Ecran tactile IPS FHD

Bénéficiez toujours de la meilleure qualité pour votre contenu avec un grand angle de vision de 178° et une image dynamique. De plus, la technologie tactile vous permet de commander votre ordinateur directement depuis votre l’écran. [8]

Les touches du clavier contiennent du plastique recyclé post-consommation

Nous apportons une conception plus durable à nos claviers en utilisant des touches en plastique recyclé post-consommation. [9]

Chargeur rapide HP

Lorsque la batterie de votre ordinateur portable est faible, vous ne souhaitez pas attendre des heures avant qu’elle soit rechargée. Éteignez votre appareil et passez de 0 à 50 % de charge en 45 minutes environ.

Stockage sur disque SSD PCIe

Démarrez votre ordinateur en quelques secondes avec jusqu’à 256 Go de stockage ultra-rapide SSD PCIe. [13]

Facilité de connexion

Profitez d'une expérience sans fil fluide avec une combinaison de Wi-Fi CERTIFIED 6™ (2x2) et Bluetooth® 5,2.

DDR4 RAM

Conçue pour s’exécuter de manière plus efficace et plus fiable à des vitesses élevées, la mémoire DDR4 est l’avenir de la mémoire RAM. Avec sa bande passante plus élevée, elle améliore les performances aussi bien pour le multitâche que pour les jeux vidéo. [14]

HP Imagepad avec prise en charge des gestes multipoints

Ce véritable pavé tactile multipoint reconnaît simultanément quatre doigts et vous permet de faire défiler, d’agrandir et de naviguer d’un simple effleurement. [15]

Une toute nouvelle perspective
Une toute nouvelle perspective

Windows 11 offre un environnement calme et créatif pour vivre vos passions à travers une expérience nouvelle. Depuis la nouvelle version du menu Démarrer jusqu’aux nouvelles façons de vous connecter à vos contacts, actualités, jeux et contenus préférés, Windows 11 est le lieu idéal pour penser, s’exprimer et créer de manière naturelle. [6]

L’autonomie qui vous libère
L’autonomie qui vous libère

Attaquez votre journée sans vous soucier de recharger. Avec un maximum de 8 heures d’autonomie de batterie, vous pouvez travailler plus longtemps, regarder plus de contenu et passer plus de temps l’esprit totalement libre. [12]

Alimentation+ écran USB Type-C® + vitesse de transfert de 10 Gbit/s
Alimentation+ écran USB Type-C® + vitesse de transfert de 10 Gbit/s

Alimentez votre périphérique ou branchez un écran externe sur un port USB-C® unique avec une vitesse de transfert de 10 Gbit/s. De plus, il est réversible et simple à connecter.

Design
Nom de la couleur
Natural silver
Type de produit *
Hybride (2-en-1)
Couleur du produit *
Argent
Format *
Convertible (pliable)
position de marché
Tous les jours
Année de lancement
2022
Nom de marque original
HP
Écran
Taille de l'écran *
35,6 cm (14")
Résolution de l'écran *
1920 x 1080 pixels
Écran tactile *
Yes
Type HD
Full HD
Type de panneau
IPS
Format d'image
16:9
Type de verre de l'écran
Vitre bord à bord
Technologie d'encadrement d'écran
Micro-Edge
Luminosité de l'écran
250 cd/m²
Diagonale d'écran (cm)
35,6 cm
Espace de couleur RGB
NTSC
Palette de couleurs
45%
Processeur
Fabricant de processeur *
Intel
Famille de processeur *
Intel® Core™ i3
Génération de processeurs
11e génération de processeurs Intel® Core™ i3
Modèle de processeur *
i3-1125G4
Nombre de coeurs de processeurs
4
Nombre de threads du processeur
8
Fréquence du processeur Turbo
3,7 GHz
Mémoire cache du processeur
8 Mo
Type de cache de processeur
L3
Fréquence d'enveloppe thermique élevée configurable
2 GHz
Enveloppe thermique élevée configurable
28 W
TDP configurable vers le bas
12 W
Fréquence d'enveloppe thermique faible configurable
0,9 GHz
Mémoire
Mémoire interne *
8 Go
Type de mémoire interne
DDR4-SDRAM
Fréquence de la mémoire
3200 MHz
Support de mémoire
SO-DIMM
Configuration de la mémoire (fente x taille)
1 x 8 Go
Nombre de ports internes d'extension de mémoire libre
1
ECC
No
Support de stockage
Capacité totale de stockage *
256 Go
Supports de stockage *
SSD
Capacité SDD totale
256 Go
Nombre de SSD installés
1
Capacité du Solid State Drive (SSD)
256 Go
Interface du Solid State Drive (SSD)
PCI Express
NVMe
Yes
Facteur de forme SSD
M.2
Lecteur optique *
No
Graphique
Modèle d'adaptateur graphique distinct *
Indisponible
Carte graphique intégrée *
Yes
Fabricant de GPU intégré
Intel
Adaptateur de carte graphique distinct *
No
Famille d'adaptateur graphique intégré
Intel® UHD Graphics
Modèle d'adaptateur graphique inclus *
Intel® UHD Graphics
Audio
Système audio
B&O PLAY
Haut-parleurs intégrés
Yes
Nombre de haut-parleurs intégrés
2
Fabricant de haut-parleurs
Bang & Olufsen
Microphone intégré
Yes
Nombre de microphones
2
Caméra
Caméra avant
Yes
Caméra avant de type HD
HD
Réseau
Norme Wi-Fi *
Wi-Fi 6 (802.11ax)
Standards wifi
Wi-Fi 6 (802.11ax)
Connexion au réseau mobile *
No
Type d'antenne
2x2
Modèle de contrôleur WLAN
Intel Wi-Fi 6 AX201
Fabricant du contrôleur WLAN
MediaTek
Ethernet/LAN
No
Bluetooth
Yes
Modèle du Bluetooth
5.3
Réseau
Miracast
Yes
MIMO (entrées multiples, sorties multiples)
Yes
Connectivité
Quantité de ports de type A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantité de ports de type C USB 3.2 Gen 2 (3.1 Gen 2)
1
Quantité de ports HDMI *
1
Version HDMI
2.0
Combo casque / microphone Port
Yes
Type de port de chargement
USB Type-C
Mode alternatif de DisplayPort USB de type C
Yes
Capacité de puissance USB
Yes
Veille et charge USB
Yes
Ports veille et charge USB
1
représentation / réalisation
Carte mère chipset
Intel SoC
Boussole électronique
Yes
Accéléromètre
Yes
Gyroscope
Yes
L’indice de réparabilité
5.7
Clavier
Dispositif de pointage
Pavé tactile
Pavé numérique *
No
Clavier complet
Yes
Nom de la couleur du clavier
Argent naturel
Logiciel
Système d'exploitation installé *
Windows 11 Home in S mode
Caractéristiques spéciales du processeur
Technologie Trusted Execution d'Intel®
No
Intel® VT-x avec Extended Page Tables (EPT)
Yes
Programme Intel® Stable Image Platform Program (SIPP)
No
Intel® Software Guard Extensions (Intel® SGX)
No
États Idle
Yes
Configuration CPU (max)
1
Technologie Intel® Virtualization Technology pour les E/S dirigées (VT-d)
Yes
Technologie de vitalisation d'Intel® (VT-x)
Yes
Caractéristiques spéciales
HP Audio Boost
Yes
Type de haut parleur HP
HP Dual Speakers
Adaptateur CA HP Smart
Yes
HP Imagepad
Yes
Caméra avant HP
HP Wide Vision HD
Segment HP
Maison
Batterie
Technologie batterie
Lithium Polymère (LiPo)
Nombre de cellules de batterie
3
Capacité de la batterie *
43 Wh
Autonomie maximum de la batterie
8 h
Lecture vidéo en continue
11 h
Chargement rapide
Yes
Durée de chargement rapide (50 %)
45 min
Poids de la batterie
175 g
Puissance
AC adaptateur puissance
45 W
Fréquence de l'adaptateur secteur
50 - 60 Hz
Tension d'entrée de l'adaptateur secteur
100 - 240 V
Sécurité
Puce TPM (Trusted Platform Module)
Yes
Protection par mot de passe
Yes
Protection avec mot de passe
BIOS, Bouton marche, Utilisateur
Sustainability
Conformité à la durabilité
Yes
Certificats de durabilité
EPEAT Gold, ENERGY STAR
Poids et dimensions
Largeur
322 mm
Profondeur
209 mm
Hauteur
19,9 mm
Poids *
1,5 kg
Informations sur l'emballage
Largeur du colis
69 mm
Profondeur du colis
483 mm
Hauteur du colis
305 mm
Poids du paquet
2,18 kg
Contenu de l'emballage
Clavier fourni
Yes
Stylet
No
Autres caractéristiques
Nombre de haut-parleurs
2
Avertissement HP Pavilion x360 14-dy0035nf Intel® Core™ i3 i3-1125G4 Hybride (2-en-1) 35,6 cm (14") Écran tactile Full HD 8 Go DDR4-SDRAM 256 Go SSD Wi-Fi 6 (802.11ax) Windows 11 Home in S mode Argent:
Avertissement

[1] La technologie multicœur est conçue pour améliorer les performances de certains logiciels. Les applications logicielles et les clients ne bénéficient pas nécessairement tous de cette technologie. Les performances et la fréquence du processeur varient en fonction de la charge de travail applicative et de vos configurations matérielles et logicielles. Le système de numérotation, de désignation de marque et/ou de dénomination d’Intel ne correspond pas à des performances plus élevées.
[2] L’adaptateur secteur de la batterie varie selon la configuration (45 ou 65 W disponibles). Vérifiez la référence du modèle pour plus de détails. L’adaptateur de batterie recharge votre batterie jusqu’à 50 % en 30 minutes pour le modèle 65 W et en 45 minutes pour le modèle 45 W. Testé lorsque le système est hors tension (à l’aide de la commande « Arrêter »). Nous recommandons d’utiliser l’adaptateur HP fourni avec l’ordinateur portable ; ne pas utiliser de chargeur de batterie de capacité inférieure. Une fois que la charge a atteint 50 %, le chargement reprend sa vitesse normale. La durée de chargement peut varier de +/-10 % en raison de la tolérance aux pannes du système. Disponible sur certains produits HP seulement. Pour obtenir une liste complète des caractéristiques du produit, consulter http://store.hp.com.
[3] Basé sur l’enregistrement EPEAT® aux États-Unis conformément à la norme IEEE 1680.1-2018 EPEAT®. Le statut de certification EPEAT® peut varier d’un pays à l’autre. Pour plus d’informations, rendez-vous sur www.epeat.net.
[4] Ordinateurs portables fabriqués à partir de plastique océanique et de plastique recyclé post-consommation pour les boîtiers de haut-parleurs, et de plastique recyclé post-consommation pour les touches du clavier. Le pourcentage de matériaux recyclés contenus dans chaque composant varie selon le produit.

[6] Certaines éditions ou versions de Windows ne prennent pas en charge toutes les fonctionnalités. Pour profiter pleinement des fonctionnalités de Windows, les systèmes peuvent nécessiter une mise à niveau et/ou l’achat de matériel, pilotes et logiciels séparés, ou encore une mise à jour du BIOS. Windows est automatiquement mis à jour et activé. Internet haute vitesse et compte Microsoft requis. Des frais de FAI et des dépenses supplémentaires peuvent s’appliquer pour les mises à jour. Consultez le site http://www.windows.com.
[7] La technologie multicœur est conçue pour améliorer les performances de certains logiciels. Les applications logicielles ou les clients ne bénéficient pas nécessairement tous de cette technologie. Les performances et la fréquence d’horloge varient en fonction de la charge de travail des applications ainsi que selon les configurations matérielles et logicielles. La numérotation croissante des processeurs Intel ne correspond pas à des performances plus élevées.
[8] Un contenu Full High Definition (FHD) est nécessaire pour afficher des images FHD.
[9] Le pourcentage de plastique recyclé post-consommation contenu dans les touches varie selon le produit.
[12] L’autonomie de la batterie varie en fonction de différents facteurs, notamment le modèle, la configuration, les applications chargées, les fonctionnalités, l’utilisation, la fonctionnalité sans fil et les paramètres de gestion de l’alimentation. L’autonomie maximum de la batterie diminue naturellement avec le temps et l’utilisation. Rendez-vous sur https://bapco.com/products/mobilemark-2018/ pour plus d’informations.
[13] Recharge votre batterie à 50 % en moins de 45 minutes lorsque le système est hors tension (à l’aide de la commande « arrêter »). Nous recommandons d’utiliser l’adaptateur HP fourni avec l’ordinateur portable, n’utilisez pas un chargeur de batterie d’une capacité inférieure. Une fois que le chargement a atteint 50 %, la vitesse de chargement revient à la vitesse normale. La durée de chargement peut varier de +/- 10 % en raison de la tolérance aux pannes du système. Disponible sur certains produits HP seulement. Rendez-vous sur le site http://store.hp.com pour obtenir une liste complète des caractéristiques du produit.
[14] Point d’accès sans fil et service Internet requis et vendus séparément. La disponibilité des points d’accès sans fil publics peut être limitée. Le Wi-Fi CERTIFIED 6™ (802.11ax) est rétrocompatible avec les spécifications précédentes de 802.11. Le Wi-Fi CERTIFIED 6™ est conçu pour prendre en charge des débits en gigabits lors du transfert de fichiers entre deux appareils connectés au même routeur. Nécessite un routeur sans fil vendu séparément et prenant en charge les canaux 80 MHz ou plus. Le Wi-Fi CERTIFIED 6™ (802.11ax) n’est pas pris en charge en Biélorussie où les paramètres Wi-Fi seront optimisés pour les exigences réglementaires locales (802.11ac).
[15] Les débits réels peuvent présenter des variations. USB Type-C® et USB-C® sont des marques commerciales d’USB Implementers Forum.

Clauses de non-responsabilité relatives aux descriptions techniques
25 Go de stockage Dropbox gratuit pendant 12 mois à compter de la date d’enregistrement. Pour en savoir plus et connaître les conditions générales d'utilisation, notamment les politiques d'annulation, consultez le site de Dropbox à l'adresse https://www.dropbox.com/help/space/hp-promotion. Service Internet requis et non inclus.
Abonnement gratuit de 30 jours au service McAfee LiveSafe inclus. Accès Internet requis, mais non inclus. Abonnement requis après expiration.
L’autonomie de la batterie Windows MobileMark 18 varie selon divers facteurs, et notamment le modèle, la configuration, les applications chargées, les fonctionnalités, l’utilisation, la fonction sans fil et les réglages de gestion d’alimentation. La capacité maximale de la batterie diminue naturellement avec le temps et l’utilisation. Consultez le site https://bapco.com/products/mobilemark-2018/ pour plus d’informations.
Recharge votre batterie jusqu’à 50 % en 45 minutes lorsque le système est hors tension (avec la commande « Arrêter »). Nous recommandons d’utiliser l’adaptateur HP fourni avec l’ordinateur portable, n’utilisez pas un chargeur de batterie d’une capacité inférieure. Une fois que le chargement a atteint 50 %, la vitesse de chargement revient à la vitesse normale. La durée de chargement peut varier de +/-10 % en raison de la tolérance aux pannes du système. Disponible sur certains produits HP seulement. Rendez-vous sur le site http://store.hp.com pour obtenir une liste complète des caractéristiques du produit.
La technologie multicœur est conçue pour améliorer les performances de certains logiciels. Les clients ou applications logicielles ne bénéficieront pas nécessairement tous de cette technologie. Les performances et la fréquence d'horloge varient selon la charge de travail des applications et les configurations matérielles et logicielles. Le système de numérotation, de désignation de marque et/ou de dénomination d'Intel ne correspond pas à des performances plus élevées.
Les performances de la technologie Intel® Turbo Boost varient selon le matériel, les logiciels et la configuration générale du système. Pour en savoir plus, consultez le site http://www.intel.com/technology/turboboost/.
Autonomie de la batterie testée par HP avec une lecture vidéo FHD en continu, une résolution de 1080p (1920x1080), une luminosité de150 nits, un niveau audio de 17 %, un niveau audio de lecture vidéo de 100 % avec lecture à partir d’un stockage local en plein écran, casque connecté et option sans fil activée mais pas connectée. L’autonomie réelle de la batterie varie selon la configuration et la capacité maximale diminue naturellement avec le temps et l’utilisation.
Wi-Fi 6 est conçu pour prendre en charge des débits de l’ordre du gigabit lors du transfert de fichiers entre deux appareils connectés au même routeur. Nécessite un routeur sans fil vendu séparément et prenant en charge les canaux 80 MHz ou plus.
Point d’accès sans fil et service Internet requis et vendus séparément. La disponibilité des points d’accès sans fil publics peut être limitée. Le Wi-Fi 6 est rétrocompatible avec les spécifications précédentes de 802.11.
Le Wi-Fi 6 (802.11ax) n’est pas pris en charge en Biélorussie où les paramètres Wi-Fi seront optimisés pour les exigences réglementaires locales (802.11ac).
Toutes les spécifications de performance sont les spécifications nominales fournies par les fabricants de composants HP ; les performances réelles peuvent être plus élevées ou plus faibles.
Pourcentage entre les zones d’affichage active et non active d’une part et la zone d’affichage active plus la bordure d’autre part. La mesure s’effectue avec le couvercle placé en position verticale sur le bureau.
Pour de meilleurs résultats avec HP Veille et Charge, utilisez un câble pour protocole de chargement USB standard ou un adaptateur de câble avec un appareil externe.
La capacité réelle en watt-heures (Wh) de la batterie varie selon la capacité de conception. La capacité de la batterie diminue naturellement avec la durée de conservation, le temps, l’utilisation, l’environnement, la température, la configuration du système, les applications chargées, les fonctionnalités, les paramètres de gestion de l’alimentation et d’autres facteurs.
Retour à LastPass Basic après 30 jours.
La capacité réelle en watts-heures (Wh) de la batterie variera selon la capacité de conception. La capacité de la batterie diminuera naturellement avec la durée de conservation, le temps, l’utilisation, l’environnement, la température, la configuration du système, les applications chargées, les fonctionnalités, les paramètres de gestion de l’alimentation et d’autres facteurs.
Doit être activé dans les 180 jours suivant l’activation de Windows.
Based on U.S. EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. EPEAT® status varies by country. Visit www.epeat.net for more information.
Certaines éditions ou versions de Windows ne prennent pas en charge toutes les fonctionnalités. Pour profiter pleinement des fonctionnalités de Windows, les systèmes peuvent nécessiter une mise à niveau et/ou l’achat de matériel, pilotes et logiciels séparés, ou encore une mise à jour du BIOS. Windows est automatiquement mis à jour et activé. Internet à haut débit et compte Microsoft requis. Des frais de FAI et des dépenses supplémentaires peuvent s’appliquer pour les mises à jour. Consultez le site http://www.windows.com
Le pourcentage de plastique océanique contenu dans chaque composant varie en fonction du produit.
Capot des ordinateurs portables fabriqué avec de l’aluminium recyclé. Le pourcentage d’aluminium recyclé varie selon le produit.
Les touches du clavier contiennent du plastique recyclé post-consommation. Le pourcentage de matière recyclée contenue dans chaque composant varie en fonction du produit.
Bluetooth® 5.3 operation requires Microsoft OS/Chrome OS support. Until Microsoft OS/Chrome OS support is available, Bluetooth® 5.3 will function as Bluetooth® 5.2 or lower.