location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 840 G5 Intel® Core™ i5 i5-8250U Ordinateur portable 35,6 cm (14") Full HD 8 Go DDR4-SDRAM 256 Go SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Argent

Marque:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Famille de produit:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
800
Nom du produit:
Le nom du produit est l’identification du produit pour la marque, souvent le nom du modèle, mais qui n’est pas complètement unique puisqu’il inclut des variantes du produit. Le nom de produit est un élément clé du titre produit chez Icecat dans la fiche produit.
840 G5
Code produit:
Identificateur unique de la marque pour un produit. Plusieurs Codes produits peuvent être mappés à une fiche produit mère si les spécificités sont identiques. Nous cartographions les codes erronés ou parfois des variantes logistiques.
3JX64EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) et le Universal Product Code (UPC) sont plus connus sous le nom de code barres sur l'emballage d'un produit pour l'identifier de façon unique dans un magasin ou dans un processus logistique. Un produit peut avoir plusieurs codes barres en fonction des variations logistiques telles que l'emballage ou le pays.
0192018986916 show
Catégorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Qualité de la fiche produit: créée par Icecat
La qualité de la fiche produit peut être de différents niveaux:
données de base: Seules les informations de base du produit ont été importées (identifiants produit), la fiche produit n'a pas encore été décrite par un éditeur.
creé par HP: La fiche produit a été importée directement auprès du fabricant mais n'a pas encore été standardisée par un éditeur Icecat.
créée par Icecat: La fiche a été renseignée et standardisée par un éditeur Icecat.
Nombre de consultations du produit: 61822
Cette statistique est basée sur le téléchargement de cette fiche produit par 97136 sites e-commerce(sites marchands, sites de comparaisons, plateformes, distributeurs etc) depuis le L'Open Icecat contient les fiches produits des marques qui sponsorisent Icecat. Il y a, à ce jour, 94642 utilisateurs de l'Open Icecat (le catalogue gratuit)..
Info modifiées le: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jan 2020
Product end of life date
Bullet Points HP EliteBook 840 G5 Intel® Core™ i5 i5-8250U Ordinateur portable 35,6 cm (14") Full HD 8 Go DDR4-SDRAM 256 Go SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Argent
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Professionnel Ordinateur portable Boîte coquille Argent
  • - Intel® Core™ i5 i5-8250U 1,6 GHz
  • - 35,6 cm (14") Full HD 1920 x 1080 pixels IPS Rétroéclairage à LED 16:9
  • - 8 Go DDR4-SDRAM 2400 MHz 1 x 8 Go
  • - 256 Go SSD
  • - Intel® UHD Graphics 620
  • - Wi-Fi 5 (802.11ac) Ethernet/LAN 10,100,1000 Mbit/s Bluetooth 4.2 4G
  • - Lithium-Ion (Li-Ion)
  • - Windows 10 Pro 64-bit
Plus>>>
Brève description sommaire HP EliteBook 840 G5 Intel® Core™ i5 i5-8250U Ordinateur portable 35,6 cm (14") Full HD 8 Go DDR4-SDRAM 256 Go SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Argent:
Cette description courte de la fiche technique du HP EliteBook 840 G5 Intel® Core™ i5 i5-8250U Ordinateur portable 35,6 cm (14") Full HD 8 Go DDR4-SDRAM 256 Go SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Argent est générée automatiquement en utilisant le titre du produit et les six premières caractéristiques clés

HP EliteBook 840 G5, Intel® Core™ i5, 1,6 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 8 Go, 256 Go

Description longue HP EliteBook 840 G5 Intel® Core™ i5 i5-8250U Ordinateur portable 35,6 cm (14") Full HD 8 Go DDR4-SDRAM 256 Go SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Argent:
C'est une description longue de HP EliteBook 840 G5 Intel® Core™ i5 i5-8250U Ordinateur portable 35,6 cm (14") Full HD 8 Go DDR4-SDRAM 256 Go SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Argent générée automatiquement, basée sur le titre du produit et les trois premières caractéristiques des cinq premiers groupes clés.

HP EliteBook 840 G5. Type de produit: Ordinateur portable, Elément de format: Boîte coquille. Famille de processeur: Intel® Core™ i5, Modèle de processeur: i5-8250U, Fréquence du processeur: 1,6 GHz. Taille de l'écran: 35,6 cm (14"), Type HD: Full HD, Résolution de l'écran: 1920 x 1080 pixels. Mémoire interne: 8 Go, Type de mémoire interne: DDR4-SDRAM. Capacité totale de stockage: 256 Go, Supports de stockage: SSD. Mobile network generation: 4G. Système d'exploitation installé: Windows 10 Pro. Couleur du produit: Argent

Design
Type de produit *
Ordinateur portable
Couleur du produit *
Argent
Elément de format *
Boîte coquille
position de marché
Professionnel
Pays d'origine
Chine
Écran
Taille de l'écran *
35,6 cm (14")
Résolution de l'écran *
1920 x 1080 pixels
Écran tactile *
No
Type HD
Full HD
Type de panneau
IPS
Rétroéclairage à LED
Yes
Ratio de format d'image
16:9
Processeur
Fabricant de processeur *
Intel
Famille de processeur *
Intel® Core™ i5
Génération de processeurs
Intel® Core™ i5 de 8e génération
Modèle de processeur *
i5-8250U
Nombre de coeurs de processeurs
4
Processeur nombre de threads
8
Fréquence du processeur Turbo
3,4 GHz
Fréquence du processeur *
1,6 GHz
Bus informatique
4 GT/s
Le cache du processeur
6 Mo
Type de cache de processeur
Smart Cache
Socket de processeur (réceptable de processeur)
BGA 1356
Lithographie du processeur
14 nm
Modes de fonctionnement du processeur
64-bit
Nom de code du processeur
Kaby Lake R
Type de bus
OPI
Stepping
Y0
Enveloppe thermique (TDP, Thermal Design Power)
15 W
Fréquence d'enveloppe thermique élevée configurable
1,8 GHz
Enveloppe thermique élevée configurable
25 W
TDP configurable vers le bas
10 W
Fréquence d'enveloppe thermique faible configurable
0,8 GHz
Tjunction
100 °C
Nombre maximum de voies PCI Express
12
Version des emplacements PCI Express
3.0
Configurations de PCI Express
1x2+2x1, 1x4, 2x2, 4x1
ECC pris en charge par le processeur
No
Mémoire
Mémoire interne *
8 Go
Type de mémoire interne
DDR4-SDRAM
Fréquence de la mémoire
2400 MHz
Element de la forme de mémoire
SO-DIMM
Disposition de la mémoire (fente x taille)
1 x 8 Go
Emplacements mémoire
2x SO-DIMM
Mémoire interne maximale *
32 Go
Support de stockage
Capacité totale de stockage *
256 Go
Supports de stockage *
SSD
Capacité SDD totale
256 Go
Nombre de SSD installés
1
Capacité du Solid State Drive (SSD)
256 Go
Interface du Solid State Drive (SSD)
NVMe 3.0, PCI Express
NVMe
Yes
Type de lecteur optique *
No
Lecteur de cartes mémoires intégré
No
Graphique
Modèle d'adaptateur graphique discrêt *
Indisponible
À bord adaptateur graphique *
Yes
Adaptateur graphique *
No
Famille d'adaptateur graphique intégré
Intel® UHD Graphics
Modèle d'adaptateur graphique à bord *
Intel® UHD Graphics 620
Fréquence de base de carte graphique intégrée
300 MHz
Fréquence dynamique (max) de carte graphique intégrée
1100 MHz
Mémoire maximum de carte graphique intégrée
32 Go
Version DirectX de carte graphique intégrée
12.0
Version OpenGL de carte graphique intégrée
4.4
ID de la carte graphique intégrée
0x5917
Audio
Nombre de haut-parleurs intégrés
2
Fabricant de haut-parleurs
Bang & Olufsen
Microphone intégré
Yes
Caméra
Caméra avant
Yes
Format du signal de caméra avant
720p
Réseau
Génération de réseau mobile
4G
Normes 3G
HSPA+
Normes 4G
LTE
Wifi
Yes
Norme Wi-Fi *
Wi-Fi 5 (802.11ac)
Standards wifi
802.11b, 802.11g, Wi-Fi 4 (802.11n), 802.11a, Wi-Fi 5 (802.11ac)
Connexion au réseau mobile *
Yes
Type d'antenne
2x2
Modèle de contrôleur WLAN
Intel Dual Band Wireless-AC 8265
Ethernet/LAN
Yes
Réseau
LAN Ethernet : taux de transfert des données
10, 100, 1000 Mbit/s
Bluetooth
Yes
Version du Bluetooth
4.2
WWAN
Installé
Connectivité
Quantité de ports de type A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Nombre de port ethernet LAN (RJ-45)
1
Quantité de ports HDMI *
1
Port DVI
No
Quantité de ports Thunderbolt 3
1
Combo casque / microphone Port
Yes
Connecteur d' accueil
Yes
Type de port de chargement
DC-in jack
représentation / réalisation
Capteur de lumière ambiante
Yes
Clavier
Dispositif de pointage
Clickpad
Pavé numérique *
No
Clavier backlight
Yes
Île-style clavier
Yes
Clavier résistant aux éclaboussures
Yes
Touches Windows
Yes
Logiciel
Architecture du système d'exploitation
64-bit
Système d'exploitation installé *
Windows 10 Pro
Caractéristiques spéciales du processeur
Technologie My WiFi d'intel
Yes
Technologie Intel® Smart Response
Yes
Technologie de protection de l'identité d'Intel
Yes
Technologie Hyper-Threading d'Intel
Yes
Technologie Intel® Turbo Boost
2.0
Technologie SpeedStep évoluée d'Intel
Yes
Intel Clear Video Technology HD
Yes
Intel® Clear Video Technology
Yes
Intel® InTru™ Technologie 3D
Yes
Technologie Intel® Quick Sync Video
Yes
Accès mémoire Intel Flex
Yes
Nouvelles instructions Intel AES
Yes
Technologie Trusted Execution d'Intel
No
Enhanced Halt State d'Intel
Yes
Intel VT-x avec Extended Page Tables (EPT)
Yes
Clé de sécurit Intel
Yes
Intel TSX-NI
No
Programme Intel Stable Image Platform Program (SIPP)
No
Garde SE
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Technologie Intel Clear Video pour MID
Yes
Intel® 64
Yes
Bit de verrouillage
Yes
États Idle
Yes
Technologies de surveillance thermique
Yes
Taille de l'emballage du processeur
42 x 24 mm
Set d'instructions pris en charge
AVX 2.0, SSE4.1, SSE4.2
Code de processeur
SR3LA
Configuration CPU (max)
1
Les options intégrées disponibles
No
Technologie Intel Virtualization Technology pour les E/S dirigées (VT-d)
Yes
Version de la technologie de protection d'identité Intel®
1,00
Version de la technologie de réponse Intel®ligente Intel®
1,00
Version SIPP (Intel® Stable Image Plateforme Program)
0,00
Version de la technologie de clé de sécurité Intel®
1,00
Version Intel® TSX-NI
0,00
Technologie de vitalisation d'Intel® (VT-x)
Yes
ID ARK du processeur
124967
Processeur sans conflit
Yes
Caractéristiques spéciales
Type de haut parleur HP
HP Dual Speakers
Adaptateur CA HP Smart
Yes
Batterie
Technologie batterie
Lithium-Ion (Li-Ion)
Sécurité
Port de câble antivol
Yes
Lecteur d'empreintes digitales
Yes
Puce TPM (Trusted Platform Module)
Yes
Protection par mot de passe
Yes
Protection avec mot de passe
Bouton marche
Sustainability
Certificats de durabilité
ENERGY STAR
Poids et dimensions
Largeur
326 mm
Profondeur
234 mm
Hauteur
17,9 mm
Poids *
1,48 kg
Autres caractéristiques
Compatibilité 3D
No
Support Carte SIM
Yes
Source Résumé Testseek Taux moyen
Commentaires
Updated:
2019-11-14 03:09:10
Fr a recueilli 43 avis d’experts pour HP EliteBook 840 G5 Intel® Core™ i5 i5-8250U Ordinateur portable 35,6 cm (14") Full HD 8 Go DDR4-SDRAM 256 Go SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Argent et la note moyenne est de 87 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
87%
Source Commentaires sur l'avis Score
notebookcheck.biz
Updated:
2019-11-14 03:09:08
Confidentialité à portée de bouton. Quand on en arrive à la série haut-de-gamme Elitebook 840 G5 d'Hewlett Packard, le fabricant ne bricole pas: écran IPS très lumineux avec mode privé, modem LTE, 32 Go de RAM, SSD NVMe. HP semble avoir revu ses objectif...
Good écran IPS très lumineux et fortement contrasté, Full HD, châssis design et robuste, fonctionnalités de sécurité nombreuses, SSD NVMe, performances globales, périphériques d'entrée confortables, Thunderbolt 3, port pour station d'accueil...
Bad autonomie, pas de lecteur de carte, bruits d'électronique occasionnels, MLI...
91%
notebookcheck.biz
Updated:
2019-11-14 03:09:09
Beaucoup de changements! Après un simple rafraîchissement de son portable l'an dernier, HP renouvelle réellement l'EliteBook 840. Il intègre maintenant un processeur Kaby Lake Refresh, et bénéficie d'un nouveau châssis. Cela ne signifie pas que la nouvea...
Good châssis robuste et réussi, écran lumineux et mat, pas d'utilisation de la MLI, beaucoup de fonctionnalités de sécurité, périphériques d'entrée confortables, USB C avec Thunderbolt, température du châssis bien maîtrisée, port pour station de travail...
Bad forte teinte bleue de l'écran, SSD pas aussi bon qu'attendu, autonomie moyenne, pas de lecteur de carte, le processeur ne peut atteindre tout son potentiel...
89%
Lesnumeriques.com
Updated:
2019-11-14 03:09:09
PRÉSENTATION Le HP EliteBook 840 G5 est un PC portable pensé pour les professionnels, tant dans son usage que dans ses logiciels intégrés. Mais cet ultraportable est bien plus qu'un simple PC bureautique destiné aux entreprises: HP livre ici un ord...
Good Ne chauffe pas, Bien conçu, Bon écran, Puissant...
Bad Autonomie un peu faible, Son indigne d'un PC entrée de gamme...
Bottom line Conçu pour les professionnels, le HP EliteBook 840 G5 ne déçoit pas, hormis en audio. Fort de sa construction efficace et d'un écran de grande qualité, il surprend également par sa puissance qui saura se montrer utile lors de l'utilisation de logiciels tr...
80%
Marque Image Code produit produit Stock Prix de
HP EliteBook 840 G5 Intel® Core™ i5 i5-8250U Ordinateur portable 35,6 cm (14") Full HD 16 Go DDR4-SDRAM 512 Go SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Argent HP EliteBook 840 G5 Intel® Core™ i5 i5-8250U Ordinateur portable 35,6 cm (14") Full HD 16 Go DDR4-SDRAM 512 Go SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Argent
(show image)
3JX62EA 840 G5 0.00
(excl. VAT)
0 (incl. VAT)
Pays Distributeur
Deutschland 1 distributor(s)