location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 640 G2 Intel® Core™ i5 i5-6200U Ordinateur portable 35,6 cm (14") Full HD 4 Go DDR4-SDRAM 128 Go SSD Windows 7 Professional Noir, Argent

Marque:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Famille de produit:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
600
HP segment:
HP segment
Professionnel
Nom du produit:
Le nom du produit est l’identification du produit pour la marque, souvent le nom du modèle, mais qui n’est pas complètement unique puisqu’il inclut des variantes du produit. Le nom de produit est un élément clé du titre produit chez Icecat dans la fiche produit.
640 G2
Code produit:
Identificateur unique de la marque pour un produit. Plusieurs Codes produits peuvent être mappés à une fiche produit mère si les spécificités sont identiques. Nous cartographions les codes erronés ou parfois des variantes logistiques.
T9X06EA
GTIN (EAN/UPC):
European Article Number (EAN) et le Universal Product Code (UPC) sont plus connus sous le nom de code barres sur l'emballage d'un produit pour l'identifier de façon unique dans un magasin ou dans un processus logistique. Un produit peut avoir plusieurs codes barres en fonction des variations logistiques telles que l'emballage ou le pays.
0889899057513 show
Catégorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Qualité de la fiche produit: créée par Icecat
La qualité de la fiche produit peut être de différents niveaux:
données de base: Seules les informations de base du produit ont été importées (identifiants produit), la fiche produit n'a pas encore été décrite par un éditeur.
creé par HP: La fiche produit a été importée directement auprès du fabricant mais n'a pas encore été standardisée par un éditeur Icecat.
créée par Icecat: La fiche a été renseignée et standardisée par un éditeur Icecat.
Nombre de consultations du produit: 21433
Cette statistique est basée sur le téléchargement de cette fiche produit par 97136 sites e-commerce(sites marchands, sites de comparaisons, plateformes, distributeurs etc) depuis le L'Open Icecat contient les fiches produits des marques qui sponsorisent Icecat. Il y a, à ce jour, 94642 utilisateurs de l'Open Icecat (le catalogue gratuit)..
Info modifiées le: 09 Mar 2024 14:26:42
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP ProBook 640 G2 Intel® Core™ i5 i5-6200U Ordinateur portable 35,6 cm (14") Full HD 4 Go DDR4-SDRAM 128 Go SSD Windows 7 Professional Noir, Argent
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 7 Professional 64
  • - 6th gen Intel® Core™ i5 i5-6200U (3M Cache, 2.3 GHz)
  • - 35.6 cm (14") Full HD SVA (1920 x 1080)
  • - 4Go (2133 MHz) DDR4-SDRAM (1 x 4 Go) & 128Go SSD
Description courte HP ProBook 640 G2 Intel® Core™ i5 i5-6200U Ordinateur portable 35,6 cm (14") Full HD 4 Go DDR4-SDRAM 128 Go SSD Windows 7 Professional Noir, Argent :
La description éditoriale courte de HP ProBook 640 G2 Intel® Core™ i5 i5-6200U Ordinateur portable 35,6 cm (14") Full HD 4 Go DDR4-SDRAM 128 Go SSD Windows 7 Professional Noir, Argent

6th gen Intel® Core™ i5-6200U (3M Cache, 2.3 GHz), 4Go DDR4-SDRAM, 128Go SSD, 35.6 cm (14") Full HD 1920 x 1080, Intel® HD Graphics 520, DVD Super Multi DL, LAN, WLAN, 3G, WebCam, Windows 7 Professional 64-bit
Plus>>>
HP ProBook 640 G2 Intel® Core™ i5 i5-6200U Ordinateur portable 35,6 cm (14") Full HD 4 Go DDR4-SDRAM 128 Go SSD Windows 7 Professional Noir, Argent:
Le texte marketing officiel de HP ProBook 640 G2 Intel® Core™ i5 i5-6200U Ordinateur portable 35,6 cm (14") Full HD 4 Go DDR4-SDRAM 128 Go SSD Windows 7 Professional Noir, Argent tel que fournis par le fabricant

Fonction + 601 + 2
Équipez votre main d'oeuvre avec plus configurable et rentable ordinateur portable HP la. Déployez en toute confiance le HP ProBook 640 qui associe la prise en charge des fonctionnalités héritées qui fournissent la stabilité à long terme avec une sécurité moderne pour les activités d'aujourd'hui.

Plus rien ne vous résistera
Soyez productif en toutes circonstances. Découvrez les nouvelles fonctionnalités de Windows 10 Pro [1] sur la puissante, toucher [2] en option HP ProBook 640 avec carte graphique discrète AMD Radeon ™ en option 2 Go-mémoire GDDR5. [2]

Protection du BIOS
La conception du BIOS matériel vérifie l'intégrité du code BIOS à chaque démarrage afin de s'assurer que seul le code approuvé HP est exécuté.

Coupez les bruits de discussion
Eliminez les bruits ambiants, y compris les clics de clavier, grâce au logiciel de réduction du bruit HP.

Amplificateur HP Clear Sound
Aider vos haut-parleurs à produire un son exceptionnel grâce à l'amplificateur HP Clear Sound.

Dynamisez vos haut-parleurs
DTS Studio Sound™ vous permet de tirer le meilleur parti des conférences virtuelles.

Protection contre les petites éclaboussures
Aidez à protéger votre ProBook avec un clavier résistant à l'eau de Premium HP avec des rétro-éclairé [2] options disponibles.

Déploiements globaux cohérents
Obtenez la même configuration HP à travers le monde, disponible dans plus de 180 pays où HP opère.

Surveillance et dépannage proactifs
Evitez les mauvaises surprises en effectuant le suivi de l'état des périphériques et en appliquant des politiques de sécurité. Avec l'application HP Touchpoint Manager, le service informatique peut rapidement gérer les risques afin de maintenir les périphériques opérationnels et les employés productifs.[6]

Brève description sommaire HP ProBook 640 G2 Intel® Core™ i5 i5-6200U Ordinateur portable 35,6 cm (14") Full HD 4 Go DDR4-SDRAM 128 Go SSD Windows 7 Professional Noir, Argent:
Cette description courte de la fiche technique du HP ProBook 640 G2 Intel® Core™ i5 i5-6200U Ordinateur portable 35,6 cm (14") Full HD 4 Go DDR4-SDRAM 128 Go SSD Windows 7 Professional Noir, Argent est générée automatiquement en utilisant le titre du produit et les six premières caractéristiques clés

HP ProBook 640 G2, Intel® Core™ i5, 2,3 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 4 Go, 128 Go

Description longue HP ProBook 640 G2 Intel® Core™ i5 i5-6200U Ordinateur portable 35,6 cm (14") Full HD 4 Go DDR4-SDRAM 128 Go SSD Windows 7 Professional Noir, Argent:
C'est une description longue de HP ProBook 640 G2 Intel® Core™ i5 i5-6200U Ordinateur portable 35,6 cm (14") Full HD 4 Go DDR4-SDRAM 128 Go SSD Windows 7 Professional Noir, Argent générée automatiquement, basée sur le titre du produit et les trois premières caractéristiques des cinq premiers groupes clés.

HP ProBook 640 G2. Type de produit: Ordinateur portable, Elément de format: Boîte coquille. Famille de processeur: Intel® Core™ i5, Modèle de processeur: i5-6200U, Fréquence du processeur: 2,3 GHz. Taille de l'écran: 35,6 cm (14"), Type HD: Full HD, Résolution de l'écran: 1920 x 1080 pixels. Mémoire interne: 4 Go, Type de mémoire interne: DDR4-SDRAM. Capacité totale de stockage: 128 Go, Supports de stockage: SSD. Mobile network generation: 3G. Système d'exploitation installé: Windows 7 Professional. Couleur du produit: Noir, Argent

Intégration aisée

Vous aider à tirer le meilleur parti des investissements informatiques existants avec prise en charge de la fonction hérités disponible sur le HP ProBook 640 comme un lecteur optique en option, [2] un port VGA et une connexion RJ-45.

Options de traitement et le lecteur puissantes

Sélectionner à partir de la puissante 6e génération Intel ® Core ™ processeurs [3] et de la carte graphique intégrée Intel ® HD UMA ainsi que d'autres options configurables qui permettent aux entreprises de configurer le droit ProBook 640 pour les besoins de chaque utilisateur.

Qualité professionnelle

Créez une expérience complète de fonctions complètes avec des processeurs puissants, une mémoire DDR4 robuste et de qualité professionnelle aux périphériques tels que les écrans HP Pro et une station d'accueil HP Ultraslim. [2]

Fonctionnalités de collaboration haut de gamme

Interagissez naturellement avec votre ordinateur à l'aide de la fonctionnalité tactile capacitive dix points et de Cortana[4] sur Windows 10.[5] Profitez d'outils de collaboration impressionnants tels que Skype for Business, le logiciel de réduction du bruit HP et une webcam HD de 720 MP.

Design
Type de produit *
Ordinateur portable
Couleur du produit *
Noir, Argent
Elément de format *
Boîte coquille
Pays d'origine
Chine
Écran
Taille de l'écran *
35,6 cm (14")
Résolution de l'écran *
1920 x 1080 pixels
Écran tactile *
No
Type HD
Full HD
Type de panneau
SVA
Rétroéclairage à LED
Yes
Ratio de format d'image
16:9
Processeur
Fabricant de processeur *
Intel
Famille de processeur *
Intel® Core™ i5
Génération de processeurs
Intel® Core™ i5 de 6e génération
Modèle de processeur *
i5-6200U
Nombre de coeurs de processeurs
2
Processeur nombre de threads
4
Fréquence du processeur Turbo
2,8 GHz
Fréquence du processeur *
2,3 GHz
Bus informatique
4 GT/s
Le cache du processeur
3 Mo
Type de cache de processeur
Smart Cache
Socket de processeur (réceptable de processeur)
LGA 1356 (Emplacement B2)
Lithographie du processeur
14 nm
Modes de fonctionnement du processeur
64-bit
Séries de processeurs
Séries Intel Core i5-6200
Nom de code du processeur
Skylake
Type de bus
QPI
Stepping
D1
Enveloppe thermique (TDP, Thermal Design Power)
15 W
Fréquence d'enveloppe thermique élevée configurable
2,4 GHz
Enveloppe thermique élevée configurable
25 W
TDP configurable vers le bas
7,5 W
Fréquence d'enveloppe thermique faible configurable
0,8 GHz
Tjunction
100 °C
Nombre maximum de voies PCI Express
12
Version des emplacements PCI Express
3.0
Configurations de PCI Express
1x4, 4x1
ECC pris en charge par le processeur
No
Mémoire
Mémoire interne *
4 Go
Type de mémoire interne
DDR4-SDRAM
Fréquence de la mémoire
2133 MHz
Element de la forme de mémoire
SO-DIMM
Disposition de la mémoire (fente x taille)
1 x 4 Go
Emplacements mémoire
2x SO-DIMM
Support de stockage
Capacité totale de stockage *
128 Go
Supports de stockage *
SSD
Capacité SDD totale
128 Go
Capacité du Solid State Drive (SSD)
128 Go
Interface du Solid State Drive (SSD)
SATA
Type de lecteur optique *
DVD Super Multi DL
Lecteur de cartes mémoires intégré
Yes
Cartes mémoire compatibles
SD, SDHC, SDXC
Graphique
Modèle d'adaptateur graphique discrêt *
Indisponible
À bord adaptateur graphique *
Yes
Adaptateur graphique *
No
Famille d'adaptateur graphique intégré
Intel® HD Graphics
Modèle d'adaptateur graphique à bord *
Intel® HD Graphics 520
Fréquence de base de carte graphique intégrée
300 MHz
Fréquence dynamique (max) de carte graphique intégrée
1000 MHz
Mémoire maximum de carte graphique intégrée
1,74 Go
Version DirectX de carte graphique intégrée
12.0
Version OpenGL de carte graphique intégrée
4.4
ID de la carte graphique intégrée
1916
Audio
Nombre de haut-parleurs intégrés
2
Microphone intégré
Yes
Décodeurs audio intégrés
DTS Studio Sound
Caméra
Caméra avant
Yes
Format du signal de caméra avant
720p
Réseau
Génération de réseau mobile
3G
Normes 3G
HSPA+
Wifi
Yes
Standards wifi
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Connexion au réseau mobile *
Yes
Ethernet/LAN
Yes
LAN Ethernet : taux de transfert des données
10, 100, 1000 Mbit/s
Bluetooth
Yes
Version du Bluetooth
4.2
Connectivité
Quantité de ports de type A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantité de ports de type C USB 3.2 Gen 1 (3.1 Gen 1) *
1
Nombre de port ethernet LAN (RJ-45)
1
Connectivité
Quantité d'interface DisplayPorts
1
Port DVI
No
Nombre de ports VGA (D-Sub)
1
Combo casque / microphone Port
Yes
Connecteur d' accueil
Yes
Type de port de chargement
DC-in jack
Clavier
Dispositif de pointage
Pavé tactile
Pavé numérique *
No
Logiciel
Architecture du système d'exploitation
64-bit
Système d'exploitation optionnel fourni
Windows 10 Pro
Drivers inclus
Yes
Système d'exploitation installé *
Windows 7 Professional
Caractéristiques spéciales du processeur
Intel Wireless Display Technology
Yes
Technologie My WiFi d'intel
Yes
Technologie Intel® Smart Response
Yes
Technologie de protection de l'identité d'Intel
Yes
Technologie Hyper-Threading d'Intel
Yes
Technologie Intel® Turbo Boost
2.0
Small Business Advantage (SBA) d'Intel
Yes
Technologie SpeedStep évoluée d'Intel
Yes
Intel Clear Video Technology HD
Yes
Intel® Clear Video Technology
Yes
Intel® InTru™ Technologie 3D
Yes
Intel® Insider™
Yes
Technologie Intel® Quick Sync Video
Yes
Accès mémoire Intel Flex
Yes
Intel® Smart Cache
Yes
Nouvelles instructions Intel AES
Yes
Technologie Trusted Execution d'Intel
No
Enhanced Halt State d'Intel
Yes
Intel VT-x avec Extended Page Tables (EPT)
Yes
Clé de sécurit Intel
Yes
Intel TSX-NI
No
Programme Intel Stable Image Platform Program (SIPP)
No
Garde SE
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Technologie Intel Clear Video pour MID
Yes
Intel® 64
Yes
Bit de verrouillage
Yes
États Idle
Yes
Technologies de surveillance thermique
Yes
Taille de l'emballage du processeur
42 X 24 mm
Set d'instructions pris en charge
SSE4.1, SSE4.2, AVX 2.0
Code de processeur
SR2EY
Configuration CPU (max)
1
Les options intégrées disponibles
No
Lithographie graphiques et IMC
14 nm
Technologie Intel Virtualization Technology pour les E/S dirigées (VT-d)
Yes
Version de la technologie de protection d'identité Intel®
1,00
Version de la technologie de réponse Intel®ligente Intel®
1,00
Version SIPP (Intel® Stable Image Plateforme Program)
0,00
Version de la technologie de clé de sécurité Intel®
1,00
version de Small Business Advante (SBA) d'Intel®
1,00
Version Intel® TSX-NI
1,00
Technologie de vitalisation d'Intel® (VT-x)
Yes
ID ARK du processeur
88193
Processeur sans conflit
Yes
Caractéristiques spéciales
HP ePrint
Yes
HP Support Assistant
Yes
HP Touchpoint Manager
Yes
Outils de sécurité HP
HP Client Security, HP BIOSphere
Logiciel HP fourni
HP Client Security, HP BIOSphere, HP Client Management Solution, HP Mobile Connect Pro, HP Noise Reduction Software
Segment HP
Professionnel
Batterie
Technologie batterie
Lithium-Ion (Li-Ion)
Nombre de cellules de batterie
3
Capacité de la batterie *
48 Wh
Puissance
AC adaptateur puissance
45 W
Sécurité
Port de câble antivol
Yes
Puce TPM (Trusted Platform Module)
Yes
Sustainability
Certificats de durabilité
ENERGY STAR
Poids et dimensions
Largeur
340 mm
Profondeur
237 mm
Hauteur
27 mm
Poids *
1,95 kg
Contenu de l'emballage
Manuel d'utilisation
Yes
Guide de démarrage rapide
Yes
Carte de garantie
Yes
Cordon d'alimentation inclus
Yes
Autres caractéristiques
Adaptateur secteur fourni
Yes
Source Résumé Testseek Taux moyen
Commentaires
Updated:
2020-06-23 23:33:48
Fr a recueilli 8 avis d’experts pour HP ProBook 640 G2 Intel® Core™ i5 i5-6200U Ordinateur portable 35,6 cm (14") Full HD 4 Go DDR4-SDRAM 128 Go SSD Windows 7 Professional Noir, Argent et la note moyenne est de 84 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
84%
Source Commentaires sur l'avis Score
notebookcheck.biz
Updated:
2020-06-23 23:33:48
Une réitération réussie. De bons périphériques d'entrée, une dalle Full HD, une bonne autonomie : il semblerait que HP ait tout bon avec son ProBook 640 G2. En pratique, il en est autrement...
Good Châssis, Lecteur optique, Périphériques d'entrée, Dalle Full HD lumineuse, De bonnes performances applicatives, Faible chauffe, Autonomie, Module LTE intégré...
Bad Encombrant, Ventilateur qui saccade, Dalle TN aux angles de vue limités, Disposition des interfaces...
84%
Marque Image Code produit produit Stock Prix de
HP ProBook 640 G2 Intel® Core™ i5 i5-6200U Ordinateur portable 35,6 cm (14") Full HD 8 Go DDR4-SDRAM 256 Go SSD Wi-Fi 5 (802.11ac) Windows 7 Professional Argent HP ProBook 640 G2 Intel® Core™ i5 i5-6200U Ordinateur portable 35,6 cm (14") Full HD 8 Go DDR4-SDRAM 256 Go SSD Wi-Fi 5 (802.11ac) Windows 7 Professional Argent
(show image)
T9X07EA ProBook 640 G2 0.00
(excl. VAT)
0 (incl. VAT)
Avertissement HP ProBook 640 G2 Intel® Core™ i5 i5-6200U Ordinateur portable 35,6 cm (14") Full HD 4 Go DDR4-SDRAM 128 Go SSD Windows 7 Professional Noir, Argent:
Avertissement

[1] Les fonctionnalités ne sont pas toutes disponibles dans toutes les éditions ou versions de Windows. Les systèmes peuvent nécessiter une mise à niveau ou du matériel, des pilotes ou des logiciels vendus séparément afin de tirer pleinement parti des fonctions de Windows. Windows 10 est doté d'une fonction de mise à jour automatique, qui est toujours activée. Des frais de FAI, ainsi que des dépenses supplémentaires, peuvent s'appliquer en fonction des mises à jour. Voir www.microsoft.com.
[2] Vendu séparément ou en option.
[3] La technologie multicœur est conçue pour améliorer les performances de certains logiciels. Les applications logicielles et les clients ne bénéficient pas tous nécessairement de cette technologie. Les performances et la fréquence d'horloge varient en fonction de la charge de travail de l'application et de vos configurations matérielle et logicielle. Une numérotation croissante des processeurs Intel ne correspond pas à des performances plus élevées.
[4] Cortana expérience peut-être varier selon les périphériques, régions et requiert Windows 10. Applications sont vendus séparément.
[5] Abonnement Skype Entreprise requis.
[6] HP Touchpoint Manager nécessite l'achat d'un abonnement et prend en charge les systèmes d'exploitation Android™, iOS et Windows 7 ou versions ultérieures, ainsi que des ordinateurs, ordinateurs portables, tablettes et smartphones de différents fabricants. Pas disponible dans tous les pays. Pour plus d'informations sur la disponibilité, consultez le site www.hp.com/touchpoint.