location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 665 G11 AMD Ryzen™ 7 7735U Ordinateur portable 40,6 cm (16") Écran tactile WUXGA 16 Go DDR5-SDRAM 1 To SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Argent

Marque:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Famille de produit:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
600
Nom du produit:
Le nom du produit est l’identification du produit pour la marque, souvent le nom du modèle, mais qui n’est pas complètement unique puisqu’il inclut des variantes du produit. Le nom de produit est un élément clé du titre produit chez Icecat dans la fiche produit.
665 G11
Code produit:
Identificateur unique de la marque pour un produit. Plusieurs Codes produits peuvent être mappés à une fiche produit mère si les spécificités sont identiques. Nous cartographions les codes erronés ou parfois des variantes logistiques.
AD1B3ET
GTIN (EAN/UPC):
European Article Number (EAN) et le Universal Product Code (UPC) sont plus connus sous le nom de code barres sur l'emballage d'un produit pour l'identifier de façon unique dans un magasin ou dans un processus logistique. Un produit peut avoir plusieurs codes barres en fonction des variations logistiques telles que l'emballage ou le pays.
0198828328496 show
Catégorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Qualité de la fiche produit: créée par Icecat
La qualité de la fiche produit peut être de différents niveaux:
données de base: Seules les informations de base du produit ont été importées (identifiants produit), la fiche produit n'a pas encore été décrite par un éditeur.
creé par HP: La fiche produit a été importée directement auprès du fabricant mais n'a pas encore été standardisée par un éditeur Icecat.
créée par Icecat: La fiche a été renseignée et standardisée par un éditeur Icecat.
Nombre de consultations du produit: 437
Cette statistique est basée sur le téléchargement de cette fiche produit par 97136 sites e-commerce(sites marchands, sites de comparaisons, plateformes, distributeurs etc) depuis le L'Open Icecat contient les fiches produits des marques qui sponsorisent Icecat. Il y a, à ce jour, 94642 utilisateurs de l'Open Icecat (le catalogue gratuit)..
Info modifiées le: 01 Oct 2024 11:28:44
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brochure / Fiche produit (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP EliteBook 665 G11 AMD Ryzen™ 7 7735U Ordinateur portable 40,6 cm (16") Écran tactile WUXGA 16 Go DDR5-SDRAM 1 To SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Argent
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Processeur AMD Ryzen™ 7 7735U (jusqu’à 4,7 GHz de fréquence Boost maximale, 16 Mo de mémoire cache L3, 8 cœurs, 16 threads)
  • - Windows 11 Professionnel
  • - Écran tactile WUXGA de 40,6 cm de diagonale (16 pouces)
  • - Carte graphique AMD Radeon™ 680M
  • - 16 GB memory; 1 TB SSD storage
Garantie: Options de garantie d’un an et de garantie logicielle limitée de 90 jours selon le pays. Les batteries ont une garantie limitée d’un an par défaut. Pour plus d’informations concernant les batteries, consultez la page http://www.hp.com/support/batterywarranty/. Un service sur site et une couverture étendue sont également proposés. Les services HP Care Pack en option sont des contrats de service étendus allant au-delà de la garantie limitée standard. Pour choisir le niveau de service approprié pour votre produit HP, utilisez l’outil de recherche services HP Care Pack sur le site http://www.hp.com/go/cpc.
Description courte HP EliteBook 665 G11 AMD Ryzen™ 7 7735U Ordinateur portable 40,6 cm (16") Écran tactile WUXGA 16 Go DDR5-SDRAM 1 To SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Argent :
La description éditoriale courte de HP EliteBook 665 G11 AMD Ryzen™ 7 7735U Ordinateur portable 40,6 cm (16") Écran tactile WUXGA 16 Go DDR5-SDRAM 1 To SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Argent

Ordinateur portable HP EliteBook 665 16 pouces G11, 16", Windows 11 Professionnel, AMD Ryzen™ 7, 16Go RAM, 1To Disque SSD, WUXGA
Plus>>>
HP EliteBook 665 G11 AMD Ryzen™ 7 7735U Ordinateur portable 40,6 cm (16") Écran tactile WUXGA 16 Go DDR5-SDRAM 1 To SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Argent:
Le texte marketing officiel de HP EliteBook 665 G11 AMD Ryzen™ 7 7735U Ordinateur portable 40,6 cm (16") Écran tactile WUXGA 16 Go DDR5-SDRAM 1 To SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Argent tel que fournis par le fabricant

Personnalisez les configurations pour répondre aux besoins de l’entreprise.
Répondez aux différentes exigences de vos équipes grâce à la large gamme de fonctionnalités configurables du HP EliteBook 665, hautement sécurisé et facile à gérer. Il est conçu avec un écran 16:10 qui réduit le besoin de faire défiler l’écran et un processeur AMD Ryzen™ série 7000[2] qui s’adapte facilement aux environnements informatiques existants.

Brève description sommaire HP EliteBook 665 G11 AMD Ryzen™ 7 7735U Ordinateur portable 40,6 cm (16") Écran tactile WUXGA 16 Go DDR5-SDRAM 1 To SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Argent:
Cette description courte de la fiche technique du HP EliteBook 665 G11 AMD Ryzen™ 7 7735U Ordinateur portable 40,6 cm (16") Écran tactile WUXGA 16 Go DDR5-SDRAM 1 To SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Argent est générée automatiquement en utilisant le titre du produit et les six premières caractéristiques clés

HP EliteBook 665 G11, AMD Ryzen™ 7, 40,6 cm (16"), 1920 x 1200 pixels, 16 Go, 1 To, Windows 11 Pro

Description longue HP EliteBook 665 G11 AMD Ryzen™ 7 7735U Ordinateur portable 40,6 cm (16") Écran tactile WUXGA 16 Go DDR5-SDRAM 1 To SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Argent:
C'est une description longue de HP EliteBook 665 G11 AMD Ryzen™ 7 7735U Ordinateur portable 40,6 cm (16") Écran tactile WUXGA 16 Go DDR5-SDRAM 1 To SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Argent générée automatiquement, basée sur le titre du produit et les trois premières caractéristiques des cinq premiers groupes clés.

HP EliteBook 665 G11. Type de produit: Ordinateur portable, Elément de format: Boîte coquille. Famille de processeur: AMD Ryzen™ 7, Modèle de processeur: 7735U. Taille de l'écran: 40,6 cm (16"), Type HD: WUXGA, Résolution de l'écran: 1920 x 1200 pixels, Écran tactile. Mémoire interne: 16 Go, Type de mémoire interne: DDR5-SDRAM. Capacité totale de stockage: 1 To, Supports de stockage: SSD. Mobile network generation: 4G. Système d'exploitation installé: Windows 11 Pro. Couleur du produit: Argent

Processeur commandant AMD

Gérez toutes vos taches professionnelles grâce à un processeur AMD Ryzen™ série 7000 efficace et sécurisé[2].

Protégé par HP Wolf Security

HP Wolf Security for Business crée une défense matérielle résiliente et toujours active.[3]

Des haut-parleurs au son cristallin

Profitez d’une qualité sonore exceptionnelle grâce aux haut-parleurs optimisés Poly Studio et à la réduction du bruit basées sur l’IA[5].

Contribuer à protéger notre avenir partagé

Les touches de cet ordinateur sont composées d’au moins 50 % de plastique recyclé. [6]

Windows 11

Travaillez n’importe où sans faire de compromis sur les performances ni sur la sécurité avec Windows 11, couplé à la technologie de connectivité et de collaboration de HP.

Processeur commandant AMD

Réalisez tous vos projets grâce à un processeur AMD Ryzen™ série 7000 ultra-fiable et efficace, qui offre une réactivité extrême et une veille moderne connectée. [2]

Conçu pour vous suivre partout où la vie vous mène

Quelles que soient les conditions de luminosité, exprimez-vous grâce à l’écran tactile antireflet avec un affichage ultra-lumineux lisible à l’extérieur et des capteurs de luminosité ambiante.

Un réseau local sans fil rapide et efficace

La portabilité de votre PC et la fiabilité d’une connexion rapide pour travailler où vous le souhaitez. Obtenez une connexion rapide et fiable dans des environnements sans fil denses grâce au Wi-Fi 6 gigabit. [1]

Naviguez en toute confiance

Renforcez la protection de votre ordinateur contre les menaces (sites Web, pièces jointes Microsoft Office et PDF, logiciels malveillants, rançongiciels et virus) avec la sécurité intégrée au niveau du matériel de HP Sure Click. [4]

Récupération automatique suite aux attaques du micrologiciel

Les attaques de firmware peuvent anéantir votre ordinateur. Assurez-vous donc qu’il est protégé en permanence grâce au BIOS à réparation spontanée de HP. HP Sure Start 7e génération récupère en effet automatiquement le BIOS après les attaques de programmes malveillants ou de rootkits et les corruptions du système.

Gestion facile de la batterie

Gérez et surveillez les performances et l’état de votre batterie et personnalisez les options de charge avec le tableau de bord HP Power Manager facile à utiliser. [7]

Design
Type de produit *
Ordinateur portable
Couleur du produit *
Argent
Elément de format *
Boîte coquille
position de marché
Premium
Écran
Taille de l'écran *
40,6 cm (16")
Résolution de l'écran *
1920 x 1200 pixels
Écran tactile *
Yes
Type HD
WUXGA
Type de panneau
IPS
Écran antireflet
Yes
Luminosité de l'écran
300 cd/m²
Diagonale verrerie (cm)
40,6 cm
Espace de couleur RGB
NTSC
Palette de couleurs
45%
Processeur
Fabricant de processeur *
AMD
Famille de processeur *
AMD Ryzen™ 7
Modèle de processeur *
7735U
Nombre de coeurs de processeurs
8
Processeur nombre de threads
16
Fréquence du processeur Turbo
4,7 GHz
Le cache du processeur
16 Mo
Type de cache de processeur
L3
Mémoire
Mémoire interne *
16 Go
Type de mémoire interne
DDR5-SDRAM
Fréquence de la mémoire
4800 MHz
Element de la forme de mémoire
SO-DIMM
Disposition de la mémoire (fente x taille)
1 x 16 Go
ECC
No
Support de stockage
Capacité totale de stockage *
1 To
Supports de stockage *
SSD
Capacité SDD totale
1 To
Nombre de SSD installés
1
Capacité du Solid State Drive (SSD)
1 To
Interface du Solid State Drive (SSD)
PCI Express
NVMe
No
Type de lecteur optique *
No
Graphique
Modèle d'adaptateur graphique discrêt *
Indisponible
À bord adaptateur graphique *
Yes
Fabricant de GPU intégré
AMD
Adaptateur graphique *
No
Famille d'adaptateur graphique intégré
AMD Radeon
Modèle d'adaptateur graphique à bord *
AMD Radeon 680M
Audio
Nombre de haut-parleurs intégrés
2
Microphone intégré
Yes
Audio
Nombre de microphones
2
Caméra
Caméra avant
Yes
Caméra infrarouge (IR)
Yes
Réseau
Génération de réseau mobile
4G
Norme Wi-Fi *
Wi-Fi 6E (802.11ax)
Standards wifi
Wi-Fi 6E (802.11ax)
Connexion au réseau mobile *
Yes
Type d'antenne
2x2
Modèle de contrôleur WLAN
RZ616
Fabricant du contrôleur WLAN
MediaTek
Bluetooth
Yes
Version du Bluetooth
5.3
Connectivité
Quantité de ports de type A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantité de ports USB4 Gen 3×2
2
Nombre de port ethernet LAN (RJ-45)
1
Quantité de ports HDMI *
1
Version HDMI
2.1
Combo casque / microphone Port
Yes
Mode alternatif de DisplayPort USB de type C
Yes
Capacité de puissance USB
Yes
Clavier
Caractéristiques spéciales du clavier
Étanche
Dispositif de pointage
Clickpad
Pavé numérique *
Yes
Clavier backlight
Yes
Modèle de dispositif d’entrée
Clavier HP Premium
Logiciel
Système d'exploitation installé *
Windows 11 Pro
Batterie
Technologie batterie
Lithium-Ion (Li-Ion)
Nombre de cellules de batterie
3
Capacité de la batterie *
56 Wh
Puissance
AC adaptateur puissance
65 W
Fréquence de l'adaptateur secteur
50 - 60 Hz
Tension d'entrée de l'adaptateur secteur
100 - 240 V
Poids et dimensions
Largeur
359,4 mm
Profondeur
251 mm
Hauteur
1 mm
Hauteur (avant)
1,09 cm
Hauteur (arrière)
1,7 cm
Poids *
1,74 kg
Informations sur l'emballage
Largeur du colis
69 mm
Profondeur du colis
483 mm
Hauteur du colis
305 mm
Pays Distributeur
United Kingdom 1 distributor(s)
Avertissement HP EliteBook 665 G11 AMD Ryzen™ 7 7735U Ordinateur portable 40,6 cm (16") Écran tactile WUXGA 16 Go DDR5-SDRAM 1 To SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Argent:
Avertissement

[2] La technologie multicœur est conçue pour améliorer les performances de certains logiciels. Les applications logicielles et les clients ne bénéficient pas nécessairement tous de cette technologie. Les performances et la fréquence d’horloge varient en fonction de la charge de travail applicative et de vos configurations matérielles et logicielles. La numérotation AMD ne constitue pas une mesure de la fréquence d’horloge.
[3] HP Wolf Security for Business nécessite Windows 10 ou 11 Professionnel ou une version ultérieure, inclut diverses fonctionnalités de sécurité HP et est disponible sur les produits HP Pro, HP Elite, les systèmes RPOS et les stations de travail HP. Consulter les détails du produit pour les fonctions de sécurité incluses et la configuration requise pour le système d’exploitation.
[5] Application myHP et système d’exploitation Windows requis.
[6] Le pourcentage de contenu en plastique recyclé s’appuie sur la définition de la norme IEEE 1680.1-2018.
[1] Point d’accès sans fil et service Internet requis et vendus séparément. La disponibilité des points d’accès sans fil publics peut être limitée. Le Wi-Fi 6 est rétrocompatible avec les spécifications précédentes de 802.11. Les spécifications du Wi-Fi 6 (802.11ax) sont temporaires et non définitives. Si les spécifications définitives diffèrent de ces spécifications temporaires, la capacité de l’ordinateur à communiquer avec d’autres appareils 802.11ax peut s’en trouver affectée. Le Wi-Fi® prenant en charge des vitesses de l’ordre du gigabit n’est disponible qu’avec le Wi-Fi 6 (802.11ax) lors du transfert de fichiers entre deux appareils connectés au même routeur. Nécessite un routeur sans fil vendu séparément et prenant en charge les canaux 160 MHz.
[4] HP Sure Click prend en charge Microsoft® Internet Explorer et Chromium™. Les pièces jointes prises en charge incluent les fichiers Microsoft Office (Word, Excel, Power Point) et PDF en mode lecture seule lorsque Microsoft Office et/ou Adobe Acrobat sont installés.
[7] Application myHP et système d’exploitation Windows requis.
Clauses de non-responsabilité relatives aux descriptions techniques
Certaines éditions ou versions de Windows ne prennent pas en charge toutes les fonctionnalités. Pour profiter pleinement des fonctionnalités de Windows, les systèmes peuvent nécessiter une mise à niveau et/ou l’achat de matériel, pilotes et logiciels séparés, ou encore une mise à jour du BIOS. Windows est automatiquement mis à jour et activé. Internet haute vitesse et compte Microsoft requis. Des frais de FAI et des dépenses supplémentaires peuvent s’appliquer pour les mises à jour. Consultez le site http://www.windows.com.
La technologie multicœur est conçue pour améliorer les performances de certains logiciels. Les applications logicielles et les clients ne bénéficient pas nécessairement tous de cette technologie. Les performances et la fréquence d'horloge varient en fonction de la charge de travail d'application et de vos configurations matérielle et logicielle. La numérotation AMD n’est pas une mesure de la fréquence d’horloge.
Les performances de fréquence Boost maximale varient selon le matériel, les logiciels et la configuration générale du système.
Certains modules de mémoire tiers ne répondant pas aux normes industrielles, nous recommandons vivement d’utiliser des modules de mémoire HP pour assurer une compatibilité optimale. Si vous associez des vitesses supérieures, le système fonctionnera à une vitesse de mémoire plus faible.
Pour les disques de stockage, 1 Go = 1 milliard d’octets 1 To = 1 000 milliards d’octets. La capacité formatée réelle est inférieure. Jusqu’à 30 Go du disque sont réservés au logiciel de récupération du système.
La technologie multicœur est conçue pour améliorer les performances de certains logiciels. Les clients ou applications logicielles ne bénéficieront pas nécessairement tous de cette technologie. Les performances et la fréquence d’horloge varient en fonction de la charge de travail applicative ainsi que de vos configurations matérielles et logicielles. La numérotation AMD n’est pas une mesure de la fréquence d’horloge.
Les performances maximales de fréquence Boost varient selon le matériel, les logiciels et la configuration générale du système.
Les termes Ethernet « 10/100/1000 » et « Gigabit » indiquent la conformité avec la norme IEEE 802.3ab pour le Gigabit Ethernet, et ne garantissent pas une vitesse d’exploitation de 1 Gbit/s. Pour la transmission haut débit, une connexion à un serveur Gigabit Ethernet et à une infrastructure réseau est requise.
Miracast est une technologie sans fil que votre ordinateur peut utiliser pour projeter votre écran vers des téléviseurs, des projecteurs et des lecteurs multimédias de diffusion en continu.
Le port USB SuperSpeed de 20 Gbit/s n’est pas disponible avec Thunderbolt™ 4.
Clavier rétroéclairé disponible en option.
Un contenu en résolution WUXGA/FHD est nécessaire pour afficher des images en résolution WUXGA/FHD.
Les résolutions reposent largement sur la capacité de surveillance et sur les paramètres de profondeur de couleur et de résolution.
Le filtre de confidentialité intégré HP Sure View Reflect est une fonctionnalité disponible en option, qui doit être configurée à l’achat et est conçue pour fonctionner en mode paysage.
La luminosité réelle sera plus faible avec l’écran tactile ou HP Sure View.
Toutes les spécifications sont les spécifications nominales fournies par les fabricants des composants de HP; les performances réelles peuvent être supérieures ou inférieures.
Pour les batteries neuves, les wattheures (Wh) réels de la batterie peuvent différer de la capacité nominale et peuvent offrir une capacité de charge complète qui diffère jusqu’à 10, ce qui est typique pour les batteries lithium-ion. La capacité de la batterie diminue naturellement avec le temps et l’utilisation, en fonction de plusieurs facteurs tels que les paramètres de gestion de l’état de la batterie, la durée de conservation, la température, l’environnement, les applications chargées, les fonctionnalités, la configuration du système et les paramètres d’alimentation.
La disponibilité peut varier selon les pays.
Recharge la batterie jusqu’à 50 % en moins de 30 minutes lorsque le système est éteint ou en mode veille, s’il est utilisé avec l’adaptateur d’alimentation fourni avec l’ordinateur portable. Adaptateur requis de 65 W minimum pour une batterie de 56 Wh ou moins. Adaptateur requis de 100 W minimum pour une batterie dont la capacité est comprise entre 56 Wh et 83 Wh. Adaptateur requis de 120 W minimum pour une batterie dont la capacité est comprise entre 83 Wh et 100 Wh. Dès que le chargement a atteint une capacité de 90 %, la vitesse de charge revient à la vitesse normale. La durée de chargement peut varier de +/-10 % en raison de la tolérance aux pannes du système.
HP Tamper Lock doit être activé par le client ou votre administrateur.
HP Support Assistant est disponible sur Windows. Pour en savoir plus, veuillez visiter www.support.hp.com/help/hp-support-assistant.
Les clients HP bénéficient d’une période de suivi de 90 jours de Miro, cette offre se termine en septembre 2025. Les conditions générales complètes sont fournies par Miro lors de l’acceptation de l’offre.
HP Cloud Recovery est disponible sur les ordinateurs portables et de bureau Z by HP, HP Elite et HP Pro équipés de processeurs Intel® ou AMD et nécessite une connexion réseau filaire ouverte. Remarque : Pour éviter toute perte de données, il est fortement conseillé de sauvegarder les fichiers importants (données, photos, vidéos, etc.) avant d’utiliser ce logiciel. Pour plus d’informations, rendez-vous sur https://support.hp.com/us-en/document/c05115630.
HP Connect pour Microsoft Endpoint Manager est disponible sur la Place de marché Azure pour les ordinateurs HP Pro, HP Elite et HP Z ainsi que pour les systèmes de point de vente gérés avec Microsoft Endpoint Manager. Abonnement à Microsoft Endpoint Manager requis et vendu séparément. Connexion réseau nécessaire.
Le Module de gestion intégrée HP Manageability Integration Kit peut être téléchargé sur le site http://www8.hp.com/us/en/ads/clientmanagement/overview.html.
HP Patch Assistant est disponible sur certains ordinateurs HP équipés du module de gestion HP Manageability Kit et gérés via Microsoft System Center Configuration Manager.
HP Sure Admin nécessite HP G8 ou une plateforme plus récente, Windows 10 ou une version ultérieure, un BIOS HP, le module de gestion intégrée HP Manageability Kit ou le service KMS disponible sur http://www.hp.com/go/clientmanagement et l’application pour smartphone HP Sure Admin Local Access Authenticator disponible sur Google Play ou l’Apple Store.
HP Sure Click nécessite Windows 10 ou version ultérieure. Pour plus de détails, consultez la page https://bit.ly/2PrLT6A_SureClick.
HP Sure Recover est disponible sur certains ordinateurs HP et nécessite Windows 10 ou 11 ainsi qu’une connexion réseau ouverte. Les fichiers, données, photos, vidéos et tout autre élément important doivent être sauvegardés avant d’utiliser HP Sure Recover afin d’éviter toute perte de données. HP Sure Recover Gen6 avec Embedded Reimaging est une fonctionnalité disponible en option sur certains ordinateurs HP qui nécessite que Windows 10 ou 11 soit configuré à l’achat. Pour éviter toute perte de données, il est fortement conseillé de sauvegarder les fichiers importants (données, photos, vidéos, etc.) avant d’utiliser ce logiciel.
HP Sure Run est disponible sur certains ordinateurs HP uniquement et nécessite Windows 10 ou version ultérieure.
HP Sure Start est disponible sur certains ordinateurs HP uniquement et nécessite Windows 10 ou version ultérieure.
L’activation Secured-Core PC nécessite un processeur Intel® vPro®, AMD Ryzen™ Pro ou Qualcomm® avec SD850 ou supérieur, et au moins 8 Go de mémoire système. La fonctionnalité Secured-Core PC peut être activée à l’usine.
Le module micrologiciel Absolute est expédié désactivé et ne peut être activé qu’avec l’achat d’un abonnement de licence et l’activation complète de l’agent logiciel. Les abonnements de licence peuvent être souscrits pour des périodes d’une à plusieurs années. Le service est limité. Contactez Absolute pour connaître la disponibilité en dehors des États-Unis. Certaines conditions s’appliquent. Pour en savoir plus, consultez le site : https://www.absolute.com/about/legal/agreements/absolute/
Les fonctionnalités HP BIOSphere peuvent varier selon la plateforme et la configuration de l’ordinateur.
HP Secure Erase utilisé les méthodes présentées dans la National Institute of Standards and Technology Special Publication 800-88r, méthode de nettoyage « Clear ». HP Secure Erase ne prend pas en charge les plateformes avec mémoire Intel® Optane™.
Le lecteur d’empreintes digitales HP est une fonctionnalité optionnelle qui requiert Windows 10 ou 11 et doit être configurée lors de l’achat.
D'après l'enregistrement US EPEAT® selon la norme IEEE 1680.1-2018 EPEAT®. Statut variable selon les pays. Pour plus d'informations, rendez-vous sur www.epeat.net.
Les modules d’alimentation, cordons d’alimentation, câbles et périphériques externes ne sont pas à faible teneur en halogène. Il se peut que les pièces de rechange obtenues après l’achat ne soient pas à faible teneur en halogène.
Nécessite Windows 11 et une unité de traitement neuronal (NPU). La disponibilité et la livraison des fonctionnalités peuvent varier en fonction du marché et de l’appareil. Nécessite un compte Microsoft pour se connecter. Lorsque Copilot sous Windows n’est pas disponible, la touche Copilot mène au moteur de recherche Bing. Consultez la page http://aka.ms/WindowsAIFeatures.
HP Power Manager nécessite Windows 10 ou version ultérieure et peut être téléchargé à partir du Microsoft Store. Selon la version de HP Battery Health Manager (BHM) disponible pour votre appareil, HP BHM peut examiner un certain nombre de facteurs pour déterminer comment ajuster la charge de la batterie au fil du temps afin d’optimiser la santé de la batterie. HP BHM est préréglé sur « Laissez HP gérer le chargement de ma batterie » pour permettre au système d’équilibrer la charge entre l’intégrité de la batterie et la durée de la batterie. Étant donné que le paramètre « Laissez HP gérer le chargement de ma batterie » ajuste la capacité de charge, la durée de fonctionnement de la batterie diminuera au fil du temps. HP peut utiliser les mises à jour du BIOS pour ajuster les paramètres de HP BHM sur certains systèmes afin d’optimiser l’état de la batterie et de réduire l’exposition aux facteurs qui peuvent accélérer la dégradation de la batterie. Pour mettre à jour ou modifier les paramètres de HP BHM et pour en savoir plus, reportez-vous à https://support.hp.com/fr-fr/document/ish_4449597-3519507-16
HP Services Scan est fourni par le biais d’une mise à jour Windows sur certains modèles et vérifie les droits de chaque appareil pour déterminer si un service HP TechPulse a été acheté et télécharge automatiquement les logiciels applicables. HP TechPulse est une plateforme de télémétrie et d’analyse qui fournit des données critiques sur les appareils et les applications. Pour tous les détails sur la configuration système requise ou pour désactiver cette fonctionnalité, rendez-vous sur http://www.hpdaas.com/requirements. Non applicable en Chine.
Système de verrouillage vendu séparément.
Les cales moulées sont fabriquées à partir de fibres de bois recyclées à 100 % et de matériaux organiques.
Emballage de la caisse extérieure et cales en carton ondulé fabriqués à 100 % à partir de fibres recyclées et certifiées issues de ressources renouvelables.
Le pourcentage de contenu en plastique recyclé s’appuie sur la définition établie par la norme IEEE 1680.1-2018.
Le pourcentage de plastiques issus de déchets récupérés dans l’environnement contenu dans chaque composant varie en fonction du produit.
L'autonomie de la batterie Mobile Mark 25 varie selon différents facteurs, notamment le modèle, la configuration, les applications chargées, les fonctionnalités, l'utilisation, la connectivité sans fil et les paramètres de gestion de l'alimentation. La capacité maximale de la batterie diminue naturellement avec le temps et l’utilisation. Pour en savoir plus, consultez le site www.bapco.com.
L’accélération matérielle pour le CODEC H.265/HEVC (codage vidéo haute efficacité) est désactivée sur cette plateforme, y compris la configuration actuelle et les options alternatives.
HP Smart Support nécessite l’installation de l’agent HP. Pour plus d’informations sur l’activation ou le téléchargement de HP Smart Support, rendez-vous sur https://www.hp.com/fr-fr/services/smart-support.html. HP Services Scan est fourni par le biais d’une mise à jour Windows et vérifie les droits de chaque appareil pour déterminer si un service d’agent HP a été acheté et télécharge automatiquement les logiciels applicables. L’agent HP est une plateforme de télémétrie et d’analyse qui fournit des données critiques sur les appareils et les applications. Ce service n’est pas vendu séparément. HP respecte les règles strictes du RGPD en matière de confidentialité et est certifié ISO 27001, ISO 27701, ISO 27017 et SOC2 Type2 pour la sécurité de l’information. Accès Internet requis. Pour tous les détails sur la configuration système requise ou pour désactiver cette fonctionnalité, rendez-vous sur http://www.hpdaas.com/requirements.