location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY x360 16-ac0771nb Intel Core Ultra 7 155U Hybride (2-en-1) 40,6 cm (16") Écran tactile 2.8K 16 Go LPDDR5-SDRAM 1 To SSD Wi-Fi 7 (802.11be) Windows 11 Home Argent

Marque:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Famille de produit:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY x360
HP segment:
HP segment
Maison
Nom du produit:
Le nom du produit est l’identification du produit pour la marque, souvent le nom du modèle, mais qui n’est pas complètement unique puisqu’il inclut des variantes du produit. Le nom de produit est un élément clé du titre produit chez Icecat dans la fiche produit.
16-ac0771nb
Code produit:
Identificateur unique de la marque pour un produit. Plusieurs Codes produits peuvent être mappés à une fiche produit mère si les spécificités sont identiques. Nous cartographions les codes erronés ou parfois des variantes logistiques.
A7KG2EA
Catégorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
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
Nombre de consultations du produit: 312
Cette statistique est basée sur le téléchargement de cette fiche produit par 97136 sites e-commerce(sites marchands, sites de comparaisons, plateformes, distributeurs etc) depuis le L'Open Icecat contient les fiches produits des marques qui sponsorisent Icecat. Il y a, à ce jour, 94642 utilisateurs de l'Open Icecat (le catalogue gratuit)..
Info modifiées le: 18 Jul 2024 03:24:44
The date of the most recent change of the data-sheet in Icecat's system
Brochure / Fiche produit (3.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ENVY x360 16-ac0771nb Intel Core Ultra 7 155U Hybride (2-en-1) 40,6 cm (16") Écran tactile 2.8K 16 Go LPDDR5-SDRAM 1 To SSD Wi-Fi 7 (802.11be) Windows 11 Home Argent
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Processeur Intel® Core™ Ultra 7 155U (jusqu’à 4,8 GHz avec la technologie Intel® Turbo Boost, 12 Mo de mémoire cache L3, 12 cœurs, 14 threads)
  • - Windows 11 Famille
  • - Écran tactile 2.8K OLED d’une diagonale de 40,6 cm (16 pouces)
  • - Carte graphique Intel®
  • - 16 GB memory; 1 TB SSD storage
Garantie: La garantie limitée de 2 ans (2/2/0) couvre les pièces et la main-d’œuvre pendant 2 ans. Pas de réparation sur site. Les conditions générales varient selon le pays. Certaines restrictions et exclusions s’appliquent. Service d’assistance inclus: Service HP 2 ans Ord. port. Envy avec 2 ans de garantie - Réponse sur site dans les 3 jours. Pour connaître les conditions générales, visitez le site https://h20195.www2.hp.com/v2/GetPDF.aspx/4AA5-6385FRE & https://www8.hp.com/h20195/v2/getpdf.aspx/4AA5-7123NLBE.pdf
Description courte HP ENVY x360 16-ac0771nb Intel Core Ultra 7 155U Hybride (2-en-1) 40,6 cm (16") Écran tactile 2.8K 16 Go LPDDR5-SDRAM 1 To SSD Wi-Fi 7 (802.11be) Windows 11 Home Argent :
La description éditoriale courte de HP ENVY x360 16-ac0771nb Intel Core Ultra 7 155U Hybride (2-en-1) 40,6 cm (16") Écran tactile 2.8K 16 Go LPDDR5-SDRAM 1 To SSD Wi-Fi 7 (802.11be) Windows 11 Home Argent

Envy x360 2-in-1 Laptop 16-ac0771nb, Windows 11 Famille, 16", Écran tactile, Intel® Core™ Ultra 7, 16Go RAM, 1To Disque SSD, 2.8K, Argent glacier
Plus>>>
HP ENVY x360 16-ac0771nb Intel Core Ultra 7 155U Hybride (2-en-1) 40,6 cm (16") Écran tactile 2.8K 16 Go LPDDR5-SDRAM 1 To SSD Wi-Fi 7 (802.11be) Windows 11 Home Argent:
Le texte marketing officiel de HP ENVY x360 16-ac0771nb Intel Core Ultra 7 155U Hybride (2-en-1) 40,6 cm (16") Écran tactile 2.8K 16 Go LPDDR5-SDRAM 1 To SSD Wi-Fi 7 (802.11be) Windows 11 Home Argent tel que fournis par le fabricant

Élevez vos performances en multitâche avec un PC 2-en-1 optimisé par l’IA
Vivez votre passion avec le PC portable 2 en 1 HP Envy x360 16 pouces, doté de la technologie d’IA et du dernier processeur Intel®[1] pour optimiser la vitesse de traitement et l’autonomie de la batterie pour un traitement multitâche fluide. Avec sa conception 2-en-1, basculez facilement entre les modes PC portable et tablette. Ce PC est fabriqué à partir de matériaux recyclés et est conditionné dans un emballage zéro plastique.

Brève description sommaire HP ENVY x360 16-ac0771nb Intel Core Ultra 7 155U Hybride (2-en-1) 40,6 cm (16") Écran tactile 2.8K 16 Go LPDDR5-SDRAM 1 To SSD Wi-Fi 7 (802.11be) Windows 11 Home Argent:
Cette description courte de la fiche technique du HP ENVY x360 16-ac0771nb Intel Core Ultra 7 155U Hybride (2-en-1) 40,6 cm (16") Écran tactile 2.8K 16 Go LPDDR5-SDRAM 1 To SSD Wi-Fi 7 (802.11be) Windows 11 Home Argent est générée automatiquement en utilisant le titre du produit et les six premières caractéristiques clés

HP ENVY x360 16-ac0771nb, Intel Core Ultra 7, 40,6 cm (16"), 2880 x 1800 pixels, 16 Go, 1 To, Windows 11 Home

Description longue HP ENVY x360 16-ac0771nb Intel Core Ultra 7 155U Hybride (2-en-1) 40,6 cm (16") Écran tactile 2.8K 16 Go LPDDR5-SDRAM 1 To SSD Wi-Fi 7 (802.11be) Windows 11 Home Argent:
C'est une description longue de HP ENVY x360 16-ac0771nb Intel Core Ultra 7 155U Hybride (2-en-1) 40,6 cm (16") Écran tactile 2.8K 16 Go LPDDR5-SDRAM 1 To SSD Wi-Fi 7 (802.11be) Windows 11 Home Argent générée automatiquement, basée sur le titre du produit et les trois premières caractéristiques des cinq premiers groupes clés.

HP ENVY x360 16-ac0771nb. Type de produit: Hybride (2-en-1), Elément de format: Convertible (pliable). Famille de processeur: Intel Core Ultra 7, Modèle de processeur: 155U. Taille de l'écran: 40,6 cm (16"), Type HD: 2.8K, Résolution de l'écran: 2880 x 1800 pixels, Écran tactile. Mémoire interne: 16 Go, Type de mémoire interne: LPDDR5-SDRAM. Capacité totale de stockage: 1 To, Supports de stockage: SSD. Modèle d'adaptateur graphique à bord: Intel Graphics. Système d'exploitation installé: Windows 11 Home. Couleur du produit: Argent

Une IA intégrée qui élève votre productivité
Une IA intégrée qui élève votre productivité

Optimisez l’autonomie de la batterie et accélérez votre flux de travail multitâche grâce à la puissance de l’IA intégrée.

Des outils adaptés à chaque situation
Des outils adaptés à chaque situation

Connectez facilement votre smartphone pour transférer les fichiers et profitez d’une connectivité transparente avec la caméra 5 Mpx.

Format fonctionnel
Format fonctionnel

Basculez facilement entre les modes PC portable et tablette. Bénéficiez d’un écran confortable au format d’image 16:10.

Conçu pour durer avec vous
Conçu pour durer avec vous

Contient des métaux[2] et du plastique[3] recyclés, avec la certification EPEAT® Gold avec Climate+[4] et ENERGY STAR®.

Une toute nouvelle perspective
Une toute nouvelle perspective

Depuis la nouvelle version du menu Démarrer jusqu’aux nouvelles façons de vous connecter à vos contacts, actualités, jeux et contenus préférés, Windows 11 est le lieu idéal pour penser, s’exprimer et créer de manière naturelle. [5]

Jouez sans limite. Au-delà de la performance avec les processeurs Intel Core Ultra.

Soyez tout ce que vous voulez être, dans le jeu comme en dehors, grâce à des performances optimisées et à de nouvelles fonctionnalités. Travaillez intelligemment et jouez intensément avec les processeurs Intel Core. [6]

Une expérience exceptionnelle, où que vous soyez

La plate-forme Intel® Evo™ réunit la parfaite combinaison : performance, réactivité, autonomie de batterie et visuels époustouflants, le tout dans une nouvelle catégorie d’ordinateurs portables. Ces concepts sont attestés par Intel pour une expérience exceptionnelle sur ordinateur portable, où que vous soyez. [6]

Carte graphique Intel®

Avec la carte graphique Intel® Arc™1 intégrée, l’IA optimise la création et vous offre un gameplay. Profitez des hautes performances nécessaires pour une création accélérée et des sessions de jeu haute résolution immersives, même en déplacement. [7]

Certification IMAX Enhanced

Les appareils certifiés IMAX Enhanced répondent à des normes de performances strictes en ce qui concerne le mode d’affichage, la résolution, la couleur, la luminosité, le contraste et la fidélité sonore. [8]

Écran à micro-bordure

En insérant un écran plus grand dans une trame plus petite, cette face avant ultramince, à peine visible, révolutionne l'apparence de votre écran avec un design parfaitement efficace.

Écran OLED

Avec la technologie d’affichage qui éclaire chaque pixel séparément, vous obteniez des noirs plus intenses pour un contraste plus riche, une profondeur optimisée des couleurs et une meilleure utilisation de la puissance par rapport aux écrans LED traditionnels.

Affichage Eyesafe® certifié

Prends soin de toi avec un écran conforme aux normes TÜV en matière de réduction de la lumière bleue et certifié Eyesafe® pour protéger tes yeux de cette dernière sans aucune distorsion des couleurs, qui réduit ta fatigue visuelle quand ta passes des heures devant ton écran.

Anti-scintillement

Grâce à la technologie de gradation CC, qui commande la luminosité en ajustant le courant continu plutôt qu’en actionnant le rétroéclairage, nous pouvons supprimer le scintillement de l’écran pour un affichage plus confortable. [9]

Copilot dans Windows avec clé Copilot

Copilot dans Windows vous donne des réponses intelligentes. Accédez en appuyant simplement sur la touche Copilot. [10]

Aluminium recyclé

Parce que les petits détails font parfois une grande différence, cet ordinateur portable a été fabriqué avec des matériaux durables tels que l’aluminium recyclé. [11]

HP Fast Charge

Lorsque la batterie de votre ordinateur portable est faible, vous ne souhaitez pas attendre des heures avant qu’elle soit rechargée. Éteignez votre appareil et passez de 0 à 50 % de charge en 45 minutes environ. [12]

Une autonomie qui vous accompagne dans vos longues journées
Une autonomie qui vous accompagne dans vos longues journées

Prolongez votre journée jusqu’à la nuit avec jusqu’à 11 heures et 15 minutes d’autonomie de la batterie. Une plus grande autonomie de la batterie vous aide à poursuivre au-delà de votre journée de travail sans avoir à recharger. [13]

Carte sans fil Bluetooth 5.4

Bluetooth® 5.4 est livré avec deux nouvelles fonctionnalités qui, ensemble, offrent une connectivité transparente. [14]

Coupure du microphone

Gardez l’esprit tranquille tout en appréciant la commodité d’un bouton dédié de coupure du microphone que vous pouvez activer facilement. Un témoin à LED vous indique s’il est allumé.

Obturateur de caméra

Dites adieu à cet affreux scotch qui protège votre vie privée. Préservez votre confidentialité et votre sécurité avec un obturateur physique visible qui éteint la caméra de votre ordinateur lorsque vous ne l’utilisez pas.

Caméra IR 5 Mpx avec réduction du bruit temporel et microphones numériques à double entrée intégrés

La webcam haute qualité vous offre une richesse d’affichage époustouflante pour vos discussions vidéo, grâce à une résolution pouvant atteindre 2592 x 1944.

Thunderbolt™ 4 avec USB4™ type C®

La dernière solution Thunderbolt™ vous permet d’alimenter votre appareil ou de connecter jusqu’à deux écrans 4K avec un seul câble qui offre une vitesse de transfert impressionnante de 40 Gbit/s.

Design
Type de produit *
Hybride (2-en-1)
Couleur du produit *
Argent
Elément de format *
Convertible (pliable)
position de marché
Premium
Année de lancement
2024
Nom de marque original
HP
Écran
Taille de l'écran *
40,6 cm (16")
Résolution de l'écran *
2880 x 1800 pixels
Écran tactile *
Yes
Type HD
2.8K
Type de panneau
UWVA
Rétroéclairage à LED
Yes
Ratio de format d'image
16:10
Écran antireflet
Yes
Type de verre de l'écran
Vitre bord à bord
Technologie d'encadrement d'écran
Micro-Edge
Luminosité de l'écran
400 cd/m²
Diagonale verrerie (cm)
40,6 cm
Espace de couleur RGB
DCI-P3
Palette de couleurs
100%
Temps de réponse montée/descente
0,2 ms
Taux de d'actualisation maximal
120 Hz
Prise en charge HDR
Yes
Technologie HDR (plage dynamique élevée)
High Dynamic Range (HDR) 500
Processeur
Fabricant de processeur *
Intel
Famille de processeur *
Intel Core Ultra 7
Génération de processeurs
Intel Core Ultra (série 1)
Modèle de processeur *
155U
Nombre de coeurs de processeurs
12
Processeur nombre de threads
14
Fréquence du processeur Turbo
4,8 GHz
Cœurs de performance
2
Cœurs efficaces
8
Cœurs à faible consommation d'énergie
2
Fréquence Turbo maximale des Performance-cores
4,8 GHz
Fréquence Turbo maximale des Effcient-cores
3,8 GHz
Coeur à faible consommation d'énergie Fréquence Turbo Max
2,1 GHz
Fréquence de base des cœurs performants
1,7 GHz
Fréquence de base des cœurs efficaces
1,2 GHz
Coeur à faible consommation d'énergie Fréquence de base
700 MHz
Le cache du processeur
12 Mo
Type de cache de processeur
L3
Puissance de base du processeur
15 W
Puissance maximum du turbo
57 W
Neural processor unit (NPU)
Unité de traitement neuronal (NPU)
Intel AI Boost
Fréquence maximale NPU
1,4 GHz
Support rareté
Yes
Prise en charge des effets Windows Studio
Yes
Prise en charge des types de données de l'IA par le NPU
FP16, FP32, Int8
Frameworks de logiciels d'IA pris en charge par la NPU
DirectML, ONNX RT, OpenVINO, Windows ML
Mémoire
Mémoire interne *
16 Go
Type de mémoire interne
LPDDR5-SDRAM
Fréquence de la mémoire
6400 MHz
Element de la forme de mémoire
Intégré
Mémoire interne maximale *
16 Go
Support de stockage
Capacité totale de stockage *
1 To
Supports de stockage *
SSD
Capacité SDD totale
1 To
Nombre de SSD installés
1
Capacité du Solid State Drive (SSD)
1 To
Interface du Solid State Drive (SSD)
PCI Express 4.0
NVMe
Yes
Facteur de forme SSD
M.2
Type de lecteur optique *
No
Graphique
Modèle d'adaptateur graphique discrêt *
Indisponible
À bord adaptateur graphique *
Yes
Graphique
Fabricant de GPU intégré
Intel
Adaptateur graphique *
No
Modèle d'adaptateur graphique à bord *
Intel Graphics
Audio
Système audio
DTS:X Ultra
Nombre de haut-parleurs intégrés
2
Microphone intégré
Yes
Nombre de microphones
2
Caméra
Caméra avant
Yes
Résolution de la caméra avant (numerique)
5 MP
Caméra infrarouge (IR)
Yes
Caméra pour la vie privée
Yes
Type de confidentialité
Panneau vertical privé
Réseau
Norme Wi-Fi *
Wi-Fi 7 (802.11be)
Standards wifi
Wi-Fi 7 (802.11be)
Connexion au réseau mobile *
No
Type d'antenne
2x2
Modèle de contrôleur WLAN
Intel Wi-Fi 7 BE200
Fabricant du contrôleur WLAN
Intel
Bluetooth
Yes
Version du Bluetooth
5.4
Connectivité
Quantité de ports de type A USB 3.2 Gen 2 (3.1 Gen 2)
2
Quantité de ports de type C USB 3.2 Gen 2 (3.1 Gen 2)
1
Quantité de ports HDMI *
1
Version HDMI
2.1
Quantité de ports Thunderbolt 4
1
Intel® Thunderbolt 4
Yes
Combo casque / microphone Port
Yes
Mode alternatif de DisplayPort USB de type C
Yes
Capacité de puissance USB
Yes
Veille et charge USB
Yes
Ports veille et charge USB
3
représentation / réalisation
Carte mère chipset
Intel SoC
Accéléromètre
Yes
Gyroscope
Yes
Capteur de température
Yes
Clavier
Dispositif de pointage
Pavé tactile
Pavé numérique *
No
Clavier backlight
Yes
Clavier complet
Yes
Nom de la couleur du clavier
gris clair
Logiciel
Système d'exploitation installé *
Windows 11 Home
Caractéristiques spéciales
HP Audio Boost
Yes
Type de haut parleur HP
HP Dual Speakers
HP Imagepad
Yes
Caméra avant HP
HP Webcam 5MP
Segment HP
Maison
Batterie
Technologie batterie
Lithium Polymère (LiPo)
Nombre de cellules de batterie
4
Capacité de la batterie *
68 Wh
Autonomie maximum de la batterie
11,25 h
Chargement rapide
Yes
Durée de charge rapide (50%)
45 min
Puissance
AC adaptateur puissance
65 W
Fréquence de l'adaptateur secteur
50 - 60 Hz
Tension d'entrée de l'adaptateur secteur
100 - 240 V
Sécurité
Puce TPM (Trusted Platform Module)
Yes
Protection par mot de passe
Yes
Sustainability
Certificats de durabilité
ENERGY STAR
Poids et dimensions
Largeur
356,7 mm
Profondeur
245,8 mm
Hauteur
18,2 mm
Poids *
1,87 kg
Informations sur l'emballage
Largeur du colis
80 mm
Profondeur du colis
430 mm
Hauteur du colis
315 mm
Poids du paquet
3,13 kg
Pays Distributeur
United Kingdom 1 distributor(s)
Avertissement HP ENVY x360 16-ac0771nb Intel Core Ultra 7 155U Hybride (2-en-1) 40,6 cm (16") Écran tactile 2.8K 16 Go LPDDR5-SDRAM 1 To SSD Wi-Fi 7 (802.11be) Windows 11 Home Argent:
Avertissement

[1] La technologie multicœur est conçue pour améliorer les performances de certains logiciels. Les clients ou applications logicielles ne bénéficieront pas nécessairement tous de cette technologie. Les performances et la fréquence d'horloge varient selon la charge de travail des applications et les configurations matérielles et logicielles. Le système de numérotation, de désignation de marque et/ou de dénomination d'Intel ne correspond pas à des performances plus élevées.
[2] Le pourcentage de métal recyclé varie selon le produit.
[3] Environ 50 % de plastique recyclé, inclus dans les composants de PC suivants : boîtier des haut-parleurs, capot inférieur, bord d’écran et revêtement des touches du clavier. Le revêtement des touches du clavier est composé à 50 % de peinture à l’eau. Boîtier des haut-parleurs constitué à 45 % de plastique recyclé post-consommation + 5 % de plastique issu de déchets récupérés dans l’environnement. 90 % de métal recyclé post-industriel dans le cadre du clavier et le capot métallique. 90 % de métal recyclé dans la charnière. L’emballage externe est fabriqué à 100 % dans des fibres certifiées et recyclées provenant de sources durables. Le pourcentage de plastique recyclé post-consommation varie selon le produit.
[4] Pour connaître le statut d’homologation et les niveaux par pays, visitez le site www.epeat.net.
[5] Certaines éditions ou versions de Windows ne prennent pas en charge toutes les fonctionnalités. Pour profiter pleinement des fonctionnalités de Windows, les systèmes peuvent nécessiter une mise à niveau et/ou l’achat de matériel, pilotes et logiciels séparés, ou encore une mise à jour du BIOS. Windows est automatiquement mis à jour et activé. Internet haute vitesse et compte Microsoft requis. Des frais de FAI et des dépenses supplémentaires peuvent s’appliquer pour les mises à jour. Consultez le site http://www.windows.com.
[6] Intel et Core sont des marques commerciales d’Intel Corporation aux États-Unis et dans d’autres pays.
[7] La carte graphique Intel® Arc™ est disponible uniquement sur une sélection de systèmes alimentés par certains processeurs Intel® Core™ Ultra de série H avec au moins 16 Go de système
[8] Toutes les spécifications de performance sont les spécifications nominales fournies par les fabricants de composants HP ; les performances réelles peuvent être plus élevées ou plus faibles.
[9] La fonction anti-scintillement permet d’éviter tout scintillement de l’écran grâce à l’intégration de rétroéclairages LED à gradation CC.
[10] Nécessite Windows 11 et un processeur compatible avec une unité de traitement neuronal (NPU). La disponibilité et les fonctions varient selon le marché et l’appareil. Nécessite un compte Microsoft pour se connecter. Lorsque Copilot dans Windows n’est pas disponible, la clé Copilot mène à Windows Search. Voir http://aka.ms/WindowsAIFeatures
[11] Contient du métal recyclé.
[12] Recharge votre batterie à 50 % en moins de 45 minutes lorsque le système est hors tension (à l’aide de la commande « arrêter »). Nous recommandons d’utiliser l’adaptateur HP fourni avec l’ordinateur portable, n’utilisez pas un chargeur de batterie d’une capacité inférieure. Une fois que le chargement a atteint 50 %, la vitesse de chargement revient à la vitesse normale. La durée de chargement peut varier de +/- 10 % en raison de la tolérance aux pannes du système. Disponible sur certains produits HP seulement. Rendez-vous sur le site http://store.hp.com pour obtenir une liste complète des caractéristiques du produit.
[13] L’autonomie de la batterie varie selon divers facteurs, et notamment le modèle, la configuration, les applications chargées, les fonctionnalités, l’utilisation, la fonction sans fil et les réglages de gestion d’alimentation. La capacité maximale de la batterie diminue naturellement avec le temps et l’utilisation. Pour en savoir plus, consultez la page https://bapco.com/products/mobilemark-25/.
[14] Bluetooth est une marque commerciale appartenant à son détenteur et utilisée par Hewlett-Packard Company sous licence. Fonctionnalités en option vendues séparément ou comme fonctionnalités additionnelles.
Clauses de non-responsabilité relatives aux descriptions techniques
25 Go de stockage Dropbox gratuit pendant 12 mois à compter de la date d’enregistrement. Pour en savoir plus et connaître les conditions générales d'utilisation, notamment les politiques d'annulation, consultez le site de Dropbox à l'adresse https://www.dropbox.com/help/space/hp-promotion. Service Internet requis et non inclus.
Abonnement gratuit de 30 jours au service McAfee LiveSafe inclus. Accès Internet requis, mais non inclus. Abonnement requis après expiration.
L’autonomie de la batterie MobileMark 25 varie selon divers facteurs, et notamment le modèle, la configuration, les applications chargées, les fonctionnalités, l’utilisation, la fonction sans fil et les réglages de gestion d’alimentation. La capacité maximale de la batterie diminue naturellement avec le temps et l’utilisation. Pour en savoir plus, consultez la page https://bapco.com/products/mobilemark-25/.
Recharge votre batterie jusqu’à 50 % en 45 minutes lorsque le système est hors tension (avec la commande « Arrêter »). Nous recommandons d’utiliser l’adaptateur HP fourni avec l’ordinateur portable, n’utilisez pas un chargeur de batterie d’une capacité inférieure. Une fois que le chargement a atteint 50 %, la vitesse de chargement revient à la vitesse normale. La durée de chargement peut varier de +/-10 % en raison de la tolérance aux pannes du système. Disponible sur certains produits HP seulement. Rendez-vous sur le site http://store.hp.com pour obtenir une liste complète des caractéristiques du produit.
La technologie multicœur est conçue pour améliorer les performances de certains logiciels. Les clients ou applications logicielles ne bénéficieront pas nécessairement tous de cette technologie. Les performances et la fréquence d'horloge varient selon la charge de travail des applications et les configurations matérielles et logicielles. Le système de numérotation, de désignation de marque et/ou de dénomination d'Intel ne correspond pas à des performances plus élevées.
Les performances de la technologie Intel® Turbo Boost varient selon le matériel, les logiciels et la configuration générale du système. Pour en savoir plus, consultez le site http://www.intel.com/technology/turboboost/.
Autonomie de la batterie testée par HP avec une lecture vidéo Full HD en continu, une résolution de 1080p (1920 x 1080), une luminosité de 150 nits, un niveau audio de 17 % comme image par défaut, un niveau audio de lecture vidéo de 100 %, lu à partir d’un stockage local en plein écran, avec un casque connecté, ou un haut-parleur (si aucun port jack audio), option sans fil activée mais non connectée. L’autonomie réelle de la batterie varie selon la configuration et la capacité maximale diminue naturellement avec le temps et l’utilisation.
Point d’accès sans fil et service Internet requis et vendus séparément. La disponibilité des points d’accès sans fil publics est limitée. La fonctionnalité Wi-Fi 7 (802.11BE) nécessite Windows 11 2024, un processeur Intel® Core™ ou Intel® Core™ Ultra, ainsi qu’un routeur Wi-Fi 7, vendu séparément. Le Wi-Fi 7 est rétrocompatible avec les spécifications précédentes de 802.11. Disponible dans les pays où le Wi-Fi 7 est pris en charge. La spécification 802.11BE est une spécification temporaire. Si la spécification définitive diffère de cette spécification temporaire, la capacité de l’appareil à communiquer avec d’autres appareils 802.11BE peut s’en trouver affectée.
Toutes les spécifications de performance sont les spécifications nominales fournies par les fabricants de composants HP ; les performances réelles peuvent être plus élevées ou plus faibles.
Pourcentage entre les zones d’affichage active et non active d’une part et la zone d’affichage active plus la bordure d’autre part. La mesure s’effectue avec le couvercle placé en position verticale sur le bureau.
Pour de meilleurs résultats avec HP Veille et Charge, utilisez un câble pour protocole de chargement USB standard ou un adaptateur de câble avec un appareil externe.
La mention Faible lumière bleue du TÜV correspond à la qualité de la spécification relative au test de conformité des écrans. Pour plus de détails, consultez la page https://www.certipedia.com/?locale=en#search.
La capacité réelle en watts-heures (Wh) de la batterie variera selon la capacité de conception. La capacité de la batterie diminuera naturellement avec la durée de conservation, le temps, l’utilisation, l’environnement, la température, la configuration du système, les applications chargées, les fonctionnalités, les paramètres de gestion de l’alimentation et d’autres facteurs.
Doit être activé dans les 180 jours suivant l’activation de Windows.
Offre disponible dans le monde entier (à l’exception de la Chine et des pays sous embargo ou d’autres pays soumis à des restrictions en vertu de la loi ou de la réglementation en vigueur) pour les nouveaux abonnés et les abonnés actuels âgés de plus de 18 ans. Cliquez sur l’icône Adobe dans le menu de démarrage pour bénéficier d’un abonnement d’essai gratuit d’un mois pour certains logiciels Adobe. Le logiciel est lié à l’appareil et n’est pas transférable. Si vous souhaitez souscrire un abonnement avec renouvellement automatique, vous pouvez préciser votre mode de paiement lors de l’inscription. En ajoutant un mode de paiement, votre abonnement sera automatiquement renouvelé au tarif en vigueur à la date de renouvellement jusqu’à ce que vous l’annuliez. Si vous annulez avant la fin de l’essai gratuit d’un mois, cet abonnement ne vous sera pas facturé. Vous pouvez annuler votre abonnement à tout moment via votre page de compte Adobe ou en contactant l’assistance clientèle. Veuillez consulter les prix actuels pour les produits Adobe disponibles dans cette offre. Cette offre ne s’applique pas aux clients du secteur de l’éducation, aux fabricants d’équipement d’origine ou aux achats de licences en volume. Sous réserve de disponibilité dans le pays de résidence du bénéficiaire. Des conditions supplémentaires peuvent s’appliquer. L’OFFRE EST NULLE EN CAS D’INTERDICTION OU DE RESTRICTION LÉGALE.
DisplayHDR™ est la spécification relative au test de conformité des écrans de VESA pour la qualité HDR (High Dynamic Range). Pour plus de détails, consultez la page http://displayhdr.org.
D’après l’enregistrement U.S. EPEAT® selon la norme IEEE 1680.1-2018 EPEAT®. Le statut EPEAT® varie selon le pays. Pour plus d’informations, rendez-vous sur www.epeat.net.
La mention Écran Eyesafe® pour faible lumière bleue correspond à la qualité de la spécification relative au test de conformité des écrans. Pour plus de détails, consultez la page https://eyesafe.com.
Le poids et les dimensions du système peuvent varier en fonction des différences de configuration et de fabrication.
Le pourcentage de plastique océanique contenu dans chaque composant varie en fonction du produit.
Capot des ordinateurs portables fabriqué à partir de matériaux en métal recyclé. Le pourcentage de métal recyclé varie selon le produit.
Les composants du clavier contiennent du plastique recyclé post-consommation. Le pourcentage de matières recyclées post-consommation contenues dans chaque composant varie en fonction du produit.
Xbox Game Pass vendu séparément. Carte bancaire requise. Hormis en cas d’annulation, le montant de l’adhésion standard en vigueur s’appliquera à la fin de la période promotionnelle. Les termes, les exclusions et les limitations de streaming sont applicables. Xbox Cloud Gaming (Beta) : appareils et régions spécifiques. À la fin de la période, l’adhésion active est obligatoire pour jouer aux jeux et accéder au mode multijoueur en ligne. Le catalogue de jeux varie en fonction de la période, de la région et de l’appareil. Contenu téléchargeable vendu séparément ; si un jeu ne fait plus partie du catalogue ou que la période d’adhésion arrive à sa fin, le jeu devra être acheté en parallèle pour accéder au contenu téléchargeable. Pour les membres Xbox Live Gold et/ou Game Pass sur console/PC, les jours d’adhésion restants seront convertis vers Ultimate via un taux de conversion. Les futurs codes à réclamer sont également soumis au taux de conversion. Toutes les conversions vers Ultimate sont définitives. Pour plus de détails et pour consulter la configuration système requise, voir le site www.xbox.com/gamepass. Offre valide sur tous les points de vente Xbox Game Pass à l’exception de la Russie. Digital Direct : Le contenu numérique sera directement envoyé sur ton appareil pendant l’installation ; aucun code requis.
La fonction anti-scintillement permet d’éviter tout scintillement de l’écran grâce à l’intégration de rétroéclairages ou émissions LED à gradation CC. La dalle OLED prend en charge la gradation CC à un niveau de luminosité supérieur à 100 nits.
Pour bénéficier des fonctionnalités du Bluetooth® 5.4, le système d’exploitation Microsoft/Chrome doit être compatible. Tant que le système d’exploitation Microsoft/Chrome n’est pas en mesure de le prendre en charge, le Bluetooth® 5.4 sera limité aux fonctionnalités du Bluetooth® 5.3 ou des versions antérieures.