location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Chromebook 15a-na0023nb Intel® Pentium® Silver N6000 39,6 cm (15.6") Full HD 8 Go LPDDR4x-SDRAM 128 Go eMMC Wi-Fi 6 (802.11ax) ChromeOS Argent

Marque:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Famille de produit:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Chromebook
HP segment:
HP segment
Maison
Nom du produit:
Le nom du produit est l’identification du produit pour la marque, souvent le nom du modèle, mais qui n’est pas complètement unique puisqu’il inclut des variantes du produit. Le nom de produit est un élément clé du titre produit chez Icecat dans la fiche produit.
15a-na0023nb
Code produit:
Identificateur unique de la marque pour un produit. Plusieurs Codes produits peuvent être mappés à une fiche produit mère si les spécificités sont identiques. Nous cartographions les codes erronés ou parfois des variantes logistiques.
A3FH0EA
Catégorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
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
Nombre de consultations du produit: 407
Cette statistique est basée sur le téléchargement de cette fiche produit par 97136 sites e-commerce(sites marchands, sites de comparaisons, plateformes, distributeurs etc) depuis le L'Open Icecat contient les fiches produits des marques qui sponsorisent Icecat. Il y a, à ce jour, 94642 utilisateurs de l'Open Icecat (le catalogue gratuit)..
Info modifiées le: 13 Jul 2024 00:33:22
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brochure / Fiche produit (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Chromebook 15a-na0023nb Intel® Pentium® Silver N6000 39,6 cm (15.6") Full HD 8 Go LPDDR4x-SDRAM 128 Go eMMC Wi-Fi 6 (802.11ax) ChromeOS Argent
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Processeur Intel® Pentium® Silver N6000 (jusqu’à 3,3 GHz de fréquence de rafale, 4 Mo de mémoire cache L3, 4 cœurs, 4 fils)
  • - Chrome OS
  • - Écran Full HD d’une diagonale de 39,6 cm (15,6 pouces)
  • - Carte graphique Intel® UHD
  • - 8 GB memory; 128 GB eMMC storage
Garantie: La garantie limitée de 2 ans (2/2/0) couvre les pièces et la main-d’œuvre pendant 2 ans. Pas de réparation sur site. Les conditions générales varient selon le pays. Certaines restrictions et exclusions s’appliquent.
Description courte HP Chromebook 15a-na0023nb Intel® Pentium® Silver N6000 39,6 cm (15.6") Full HD 8 Go LPDDR4x-SDRAM 128 Go eMMC Wi-Fi 6 (802.11ax) ChromeOS Argent :
La description éditoriale courte de HP Chromebook 15a-na0023nb Intel® Pentium® Silver N6000 39,6 cm (15.6") Full HD 8 Go LPDDR4x-SDRAM 128 Go eMMC Wi-Fi 6 (802.11ax) ChromeOS Argent

Chromebook 15a-na0023nb, Chrome OS, 15.6", Intel® Pentium® Silver, 8Go RAM, 128Go eMMC, FHD
Plus>>>
HP Chromebook 15a-na0023nb Intel® Pentium® Silver N6000 39,6 cm (15.6") Full HD 8 Go LPDDR4x-SDRAM 128 Go eMMC Wi-Fi 6 (802.11ax) ChromeOS Argent:
Le texte marketing officiel de HP Chromebook 15a-na0023nb Intel® Pentium® Silver N6000 39,6 cm (15.6") Full HD 8 Go LPDDR4x-SDRAM 128 Go eMMC Wi-Fi 6 (802.11ax) ChromeOS Argent tel que fournis par le fabricant

Le système d’exploitation Chrome que vous aimez avec les performances HP
Profitez d’une liberté illimitée avec l’ordinateur portable HP Chromebook de 15,6 pouces. Faites-en plus avec le système d’exploitation Chrome, un processeur Intel® fiable[1] et une batterie qui tient toute une journée. Transférez facilement vos fichiers et partagez vos idées en toute clarté avec la webcam HP Wide Vision[3]. De plus, cet ordinateur durable est fabriqué à partir de plastiques recyclés issus de déchets récupérés dans l’environnement et post-consommation[4].

Brève description sommaire HP Chromebook 15a-na0023nb Intel® Pentium® Silver N6000 39,6 cm (15.6") Full HD 8 Go LPDDR4x-SDRAM 128 Go eMMC Wi-Fi 6 (802.11ax) ChromeOS Argent:
Cette description courte de la fiche technique du HP Chromebook 15a-na0023nb Intel® Pentium® Silver N6000 39,6 cm (15.6") Full HD 8 Go LPDDR4x-SDRAM 128 Go eMMC Wi-Fi 6 (802.11ax) ChromeOS Argent est générée automatiquement en utilisant le titre du produit et les six premières caractéristiques clés

HP Chromebook 15a-na0023nb, Intel® Pentium® Silver, 1,1 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 Go, 128 Go

Description longue HP Chromebook 15a-na0023nb Intel® Pentium® Silver N6000 39,6 cm (15.6") Full HD 8 Go LPDDR4x-SDRAM 128 Go eMMC Wi-Fi 6 (802.11ax) ChromeOS Argent:
C'est une description longue de HP Chromebook 15a-na0023nb Intel® Pentium® Silver N6000 39,6 cm (15.6") Full HD 8 Go LPDDR4x-SDRAM 128 Go eMMC Wi-Fi 6 (802.11ax) ChromeOS Argent générée automatiquement, basée sur le titre du produit et les trois premières caractéristiques des cinq premiers groupes clés.

HP Chromebook 15a-na0023nb. Type de produit: Chromebook, Elément de format: Boîte coquille. Famille de processeur: Intel® Pentium® Silver, Modèle de processeur: N6000, Fréquence du processeur: 1,1 GHz. Taille de l'écran: 39,6 cm (15.6"), Type HD: Full HD, Résolution de l'écran: 1920 x 1080 pixels. Mémoire interne: 8 Go, Type de mémoire interne: LPDDR4x-SDRAM. Capacité totale de stockage: 128 Go, Supports de stockage: eMMC. Modèle d'adaptateur graphique à bord: Intel® UHD Graphics. Système d'exploitation installé: ChromeOS. Couleur du produit: Argent

Des performances ininterrompues
Des performances ininterrompues

Travaillez en toute confiance toute la journée grâce au système d’exploitation Chrome OS, un processeur Intel®[1] performant, une autonomie longue durée et une technologie Wi-Fi ultra rapide[5].

Un partage en toute simplicité
Un partage en toute simplicité

Partagez des idées de manière transparente ou avec des détails cristallins par vidéo grâce à la caméra HP Wide Vision[3].

Un design écoresponsable
Un design écoresponsable

Cet ordinateur moderne et fiable est fabriqué à partir de plastique issu de déchets récupérés dans l’environnement et recyclé post-consommation[4].

Des performances stupéfiantes pour le travail et les loisirs
Des performances stupéfiantes pour le travail et les loisirs

Le processeur Intel® Pentium® de votre PC vous permet de tout faire en mode multitâche avec des affichages sur plusieurs écrans. Communiquez facilement avec vos amis et vos proches, et regardez vos programmes préférés partout. [2]

Carte graphique Intel® UHD

Profitez d'un contenu 4K et jouez à vos jeux préférés en 720p, sans avoir besoin d'une carte graphique dédiée. Grâce à d'excellentes performances graphiques Intel® UHD, vous sentirez la différence dans toutes tes activités. [6]

Ecran Full HD

Asseyez-vous et profitez de visuels et d’images extrêmement nets grâce à une qualité de 2 millions de pixels. La résolution 1920 x 1080 offre une nouvelle dimension à tout votre contenu numérique. [7]

Design durable

Parce que les détails font toute la différence, la conception de ce produit comprend des matériaux durables comme du plastique océanique et du plastique recyclé post-consommation. [10]

Les touches du clavier contiennent du plastique recyclé post-consommation
Les touches du clavier contiennent du plastique recyclé post-consommation

Nous apportons une conception plus durable à nos claviers en utilisant des touches en plastique recyclé post-consommation. [11]

L’autonomie qui vous libère

Profitez de votre journée sans vous soucier de recharger. Avec une autonomie pouvant atteindre 10 heures et 15 minutes, vous pouvez travailler plus longtemps, regarder plus de contenu et passer plus de temps l’esprit totalement libre. [12]

HP Fast Charge

Lorsque la batterie de votre ordinateur portable est faible, vous ne souhaitez pas attendre des heures avant qu’elle soit rechargée. Éteignez votre appareil et passez de 0 à 50 % de charge en 45 minutes environ. [13]

Stockage eMMC 128 Go

Une carte multimédia embarquée pour un stockage flash fiable à un prix avantageux. Et sans les pièces mobiles d’un disque dur traditionnel, les risques de panne et d’endommagement sont réduits.

Facilité de connexion

Profitez d'une expérience sans fil plus fluide avec une combinaison de Wi-Fi CERTIFIED 6™ et de Bluetooth® 5.0, toutes vos connexions sont robustes et jusqu'à trois fois plus rapides que le transfert de fichiers Wi-Fi 5. [14]

Doubles haut-parleurs

Profitez pleinement de votre musique, de vos films ou de vos jeux préférés grâce aux doubles haut-parleurs stéréo.

Rapport d’aspect 16:9

Grâce au format d’image 16:9, affichez davantage de contenu avec moins de défilement. [8]

Certification ENERGY STAR®

Économisez de l’énergie et de l’argent grâce à la certification ENERGY STAR® de l’EPA et profitez d’une meilleure efficacité énergétique qui vous permettra de réaliser des économies significatives là où cela compte le plus. [9]

Alimentation+ écran USB Type-C® + vitesse de transfert de 5 Gbit/s
Alimentation+ écran USB Type-C® + vitesse de transfert de 5 Gbit/s

Alimentez votre appareil ou branchez un écran externe sur un port USB-C® unique avec une vitesse de transfert de 5 Gbit/s. De plus, il est réversible et simple à connecter. Vous pouvez donc le brancher indifféremment dans un sens ou dans l’autre. [15]

Clavier complet avec pavé numérique intégré

Le clavier complet avec pavé numérique intégré vous assure une frappe confortable et augmente votre productivité avec une course des touches de seulement 1,5 mm.

Caméra HD HP Wide Vision

Grâce à un champ de vision grand-angle de 88 degrés, vous pouvez lancer des conversations vidéo avec toute votre famille ou avec un groupe d’amis avec un affichage d’une incroyable netteté. [3]

Design
Couleur nom
Mineral silver cover, natural silver base and keyboard frame
Type de produit *
Chromebook
Couleur du produit *
Argent
Elément de format *
Boîte coquille
position de marché
Tous les jours
Année de lancement
2024
Design Produit
Finition du capot et du cadre de clavier mate, finition de la base texturée
Nom de marque original
HP
Écran
Taille de l'écran *
39,6 cm (15.6")
Résolution de l'écran *
1920 x 1080 pixels
Écran tactile *
No
Type HD
Full HD
Ratio de format d'image
16:9
Écran antireflet
Yes
Technologie d'encadrement d'écran
Micro-Edge
Luminosité de l'écran
250 cd/m²
Diagonale verrerie (cm)
39,6 cm
Espace de couleur RGB
NTSC
Palette de couleurs
45%
Processeur
Fabricant de processeur *
Intel
Famille de processeur *
Intel® Pentium® Silver
Modèle de processeur *
N6000
Nombre de coeurs de processeurs
4
Processeur nombre de threads
4
Fréquence du processeur Turbo
3,3 GHz
Fréquence du processeur *
1,1 GHz
Le cache du processeur
4 Mo
Type de cache de processeur
L3
Mémoire
Mémoire interne *
8 Go
Type de mémoire interne
LPDDR4x-SDRAM
Fréquence de la mémoire
2933 MHz
Element de la forme de mémoire
Intégré
Mémoire interne maximale *
8 Go
ECC
No
Non-ECC
Yes
Support de stockage
Capacité totale de stockage *
128 Go
Supports de stockage *
eMMC
Memoire flash
128 Go
Type de lecteur optique *
No
Lecteur de cartes mémoires intégré
Yes
Cartes mémoire compatibles
MicroSD (TransFlash)
Graphique
Modèle d'adaptateur graphique discrêt *
Indisponible
À bord adaptateur graphique *
Yes
Fabricant de GPU intégré
Intel
Adaptateur graphique *
No
Famille d'adaptateur graphique intégré
Intel® UHD Graphics
Modèle d'adaptateur graphique à bord *
Intel® UHD Graphics
Audio
Haut-parleurs intégrés
Yes
Nombre de haut-parleurs intégrés
2
Microphone intégré
Yes
Nombre de microphones
2
Caméra
Caméra avant
Yes
Caméra avant de type HD
HD
Réseau
Norme Wi-Fi *
Wi-Fi 6 (802.11ax)
Standards wifi
Wi-Fi 6 (802.11ax)
Connexion au réseau mobile *
No
Type d'antenne
2x2
Modèle de contrôleur WLAN
Intel Wi-Fi 6 AX201
Fabricant du contrôleur WLAN
Intel
Bluetooth
Yes
Version du Bluetooth
5.0
Connectivité
Quantité de ports de type A USB 3.2 Gen 1 (3.1 Gen 1) *
1
Quantité de ports de type C USB 3.2 Gen 1 (3.1 Gen 1) *
2
Combo casque / microphone Port
Yes
Type de port de chargement
USB Type-C
Mode alternatif de DisplayPort USB de type C
Yes
Capacité de puissance USB
Yes
représentation / réalisation
Carte mère chipset
Intel SoC
Clavier
Dispositif de pointage
Pavé tactile
Pavé numérique *
No
Clavier complet
Yes
Logiciel
Logiciel de test
Lecteur 100 Go Google One™ (1 an d'abonnement inclus)
Système d'exploitation installé *
ChromeOS
Caractéristiques spéciales
Type de haut parleur HP
HP Dual Speakers
HP Imagepad
Yes
Caméra avant HP
HP Wide Vision HD
Outils de sécurité HP
H1 Microcontrôleur sécurisé; Touche de silence microphone
Segment HP
Maison
Batterie
Technologie batterie
Lithium Polymère (LiPo)
Nombre de cellules de batterie
2
Capacité de la batterie *
47 Wh
Autonomie maximum de la batterie
10,25 h
Chargement rapide
Yes
Durée de charge rapide (50%)
45 min
Puissance
AC adaptateur puissance
45 W
Fréquence de l'adaptateur secteur
50/60 Hz
Tension d'entrée de l'adaptateur secteur
100 - 240 V
Sécurité
Protection par mot de passe
Yes
Sustainability
Conformité à la durabilité
Yes
Certificats de durabilité
ENERGY STAR, EPEAT Gold
Poids et dimensions
Largeur
362,6 mm
Profondeur
241,5 mm
Hauteur
18,1 mm
Poids *
1,69 kg
Informations sur l'emballage
Largeur du colis
69 mm
Profondeur du colis
520 mm
Hauteur du colis
305 mm
Poids du paquet
2,35 kg
Pays Distributeur
United Kingdom 1 distributor(s)
Avertissement HP Chromebook 15a-na0023nb Intel® Pentium® Silver N6000 39,6 cm (15.6") Full HD 8 Go LPDDR4x-SDRAM 128 Go eMMC Wi-Fi 6 (802.11ax) ChromeOS Argent:
Avertissement

[1] La technologie multicœur est conçue pour améliorer les performances de certains logiciels. Les clients ou applications logicielles ne bénéficieront pas nécessairement tous de cette technologie. Les performances et la fréquence d’horloge varient selon la charge de travail applicative, ainsi que selon les configurations matérielles et logicielles. La numérotation d’Intel n’indique pas une mesure de performance supérieure.
[3] Pour certaines fonctionnalités, certains logiciels ou applications tierces pourront être nécessaires.
[4] Haut-parleurs des ordinateurs fabriqués avec du plastique issu de déchets récupérés dans l’environnement et du plastique recyclé post-consommation. Les touches du clavier sont en plastique recyclé post-consommation. Le pourcentage de plastique issu de déchets récupérés dans l’environnement et de plastique recyclé post-consommation contenu dans chaque composant varie selon le produit.
[5] Point d’accès sans fil et service Internet requis et vendus séparément. Disponibilité limitée des points d’accès sans fil publics. Wi-Fi 5 (802.11ac) rétrocompatible avec les spécifications précédentes de Wi-Fi 5.
[2] © Intel et Core sont des marques commerciales d’Intel Corporation aux États-Unis et dans d’autres pays.
[6] Contenu haute définition requis pour visualiser des images haute définition. La sortie graphique peut être limitée en fonction de la résolution maximale de l’affichage. Un contenu 4K est nécessaire pour afficher des images 4 K.
[7] Un contenu Full High Definition (FHD) est nécessaire pour afficher des images FHD.
[8] Toutes les spécifications de performance sont les spécifications nominales fournies par les fabricants de composants HP ; les performances réelles peuvent être plus élevées ou plus faibles.
[9] ENERGY STAR et le logo ENERGY STAR sont des marques déposées de l’Agence américaine de protection de l’environnement.
[10] Les pourcentages de plastiques issus de déchets récupérés dans l’environnement et de plastiques recyclés post-consommation peuvent varier en fonction des produits. Le pourcentage de contenu en plastique recyclé s’appuie sur la définition établie par la norme IEEE 1680.1-2018.
[11] Le pourcentage de plastique recyclé post-consommation contenu dans les touches varie selon le produit.
[12] Tests réalisés par HP à l’aide de Google Chrome OS power_LoadTest. L’autonomie de la batterie varie et la capacité maximale diminue naturellement avec le temps et l’utilisation. Consultez le site http://www.chromium.org/chromium-os/testing/power-testing pour plus de détails sur le test.
[13] Recharge votre batterie à 50 % en moins de 45 minutes lorsque le système est hors tension (à l’aide de la commande « arrêter »). Nous recommandons d’utiliser l’adaptateur HP fourni avec l’ordinateur portable, n’utilisez pas un chargeur de batterie d’une capacité inférieure. Une fois que le chargement a atteint 50 %, la vitesse de chargement revient à la vitesse normale. La durée de chargement peut varier de +/- 10 % en raison de la tolérance aux pannes du système. Disponible sur certains produits HP seulement. Rendez-vous sur le site http://store.hp.com pour obtenir une liste complète des caractéristiques du produit.
[14] Point d’accès sans fil et service Internet requis et vendus séparément. La disponibilité des points d’accès sans fil publics peut être limitée. Le Wi-Fi CERTIFIED 6™ (802.11ax) est rétrocompatible avec les spécifications précédentes de 802.11. Le Wi-Fi CERTIFIED 6™ est conçu pour prendre en charge des débits en gigabits lors du transfert de fichiers entre deux appareils connectés au même routeur. Nécessite un routeur sans fil vendu séparément et prenant en charge les canaux 80 MHz ou plus. Le Wi-Fi CERTIFIED 6™ (802.11ax) n’est pas pris en charge en Biélorussie où les paramètres Wi-Fi seront optimisés pour les exigences réglementaires locales (802.11ac).
[15] Les débits réels peuvent présenter des variations. USB Type-C® et USB-C® sont des marques commerciales d’USB Implementers Forum.
Clauses de non-responsabilité relatives aux descriptions techniques
La présente offre (Offre) d’adhésion à Google One vous fournit les avantages de l’abonnement sans frais pour une période de 12 mois à compter du jour où vous demandez à bénéficier de l’offre. Une fois l’offre acceptée, vous pouvez confirmer sa date d’expiration sur votre page Mes abonnements dans le Google Play Store. Pour bénéficier de l’Offre, vous devez disposer d’un compte Google Payments. L’Offre expire le 31 janvier 2021 et vous devez demander à en bénéficier avant cette date. Cette Offre est réservée aux nouveaux utilisateurs de Google One résidant en Allemagne, en Australie, au Canada (à l’exclusion du Québec), au Danemark, aux États-Unis, en Finlande, en France, au Japon, en Nouvelle-Zélande, en Norvège, aux Pays-Bas, au Royaume-Uni ou en Suède et ayant acheté un nouveau Chromebook après le 1er mai 2019 inclus. Consultez www.google.com/chromebook/offers/ pour plus d’informations.
Tests réalisés par HP à l’aide du test power Load Test de Google Chrome. L’autonomie de la batterie varie et la capacité maximale diminue naturellement avec le temps et l’utilisation. Consultez le site http://www.chromium.org/chromium-os/testing/power-testing pour plus de détails sur le test.
Recharge votre batterie jusqu’à 50 % en 45 minutes lorsque le système est hors tension (avec la commande « Arrêter »). Nous recommandons d’utiliser l’adaptateur HP fourni avec l’ordinateur portable, n’utilisez pas un chargeur de batterie d’une capacité inférieure. Une fois que le chargement a atteint 50 %, la vitesse de chargement revient à la vitesse normale. La durée de chargement peut varier de +/-10 % en raison de la tolérance aux pannes du système. Disponible sur certains produits HP seulement. Rendez-vous sur le site http://store.hp.com pour obtenir une liste complète des caractéristiques du produit.
La technologie multicœur est conçue pour améliorer les performances de certains logiciels. Les clients ou applications logicielles ne bénéficieront pas nécessairement tous de cette technologie. Les performances et la fréquence d'horloge varient selon la charge de travail des applications et les configurations matérielles et logicielles. Le système de numérotation, de désignation de marque et/ou de dénomination d'Intel ne correspond pas à des performances plus élevées.
Les performances de la fréquence de salve varient selon le matériel, les logiciels et la configuration générale du système.
Wi-Fi 6 est conçu pour prendre en charge des débits de l’ordre du gigabit lors du transfert de fichiers entre deux appareils connectés au même routeur. Nécessite un routeur sans fil vendu séparément et prenant en charge les canaux 80 MHz ou plus.
Point d’accès sans fil et service Internet requis et vendus séparément. La disponibilité des points d’accès sans fil publics peut être limitée. Le Wi-Fi 6 est rétrocompatible avec les spécifications précédentes de 802.11.
Le Wi-Fi 6 (802.11ax) n’est pas pris en charge en Biélorussie où les paramètres Wi-Fi seront optimisés pour les exigences réglementaires locales (802.11ac).
Toutes les spécifications de performance sont les spécifications nominales fournies par les fabricants de composants HP ; les performances réelles peuvent être plus élevées ou plus faibles.
Pourcentage entre les zones d’affichage active et non active d’une part et la zone d’affichage active plus la bordure d’autre part. La mesure s’effectue avec le couvercle placé en position verticale sur le bureau.
La capacité réelle en watts-heures (Wh) de la batterie variera selon la capacité de conception. La capacité de la batterie diminuera naturellement avec la durée de conservation, le temps, l’utilisation, l’environnement, la température, la configuration du système, les applications chargées, les fonctionnalités, les paramètres de gestion de l’alimentation et d’autres facteurs.
D’après l’enregistrement U.S. EPEAT® selon la norme IEEE 1680.1-2018 EPEAT®. Le statut EPEAT® varie selon le pays. Pour plus d’informations, rendez-vous sur www.epeat.net.
Le poids et les dimensions du système peuvent varier en fonction des différences de configuration et de fabrication.
Le pourcentage de plastique océanique contenu dans chaque composant varie en fonction du produit.
Les touches du clavier contiennent du plastique recyclé post-consommation. Le pourcentage de matière recyclée contenue dans chaque composant varie en fonction du produit.