location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

OMEN by HP 17-cm2014nb Intel® Core™ i7 i7-13700HX Ordinateur portable 43,9 cm (17.3") Quad HD 32 Go DDR5-SDRAM 1 To SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Noir

Marque:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Famille de produit:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN by HP
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
17
HP segment:
HP segment
Maison
Nom du produit:
Le nom du produit est l’identification du produit pour la marque, souvent le nom du modèle, mais qui n’est pas complètement unique puisqu’il inclut des variantes du produit. Le nom de produit est un élément clé du titre produit chez Icecat dans la fiche produit.
17-cm2014nb
Code produit:
Identificateur unique de la marque pour un produit. Plusieurs Codes produits peuvent être mappés à une fiche produit mère si les spécificités sont identiques. Nous cartographions les codes erronés ou parfois des variantes logistiques.
86Y99EA
Catégorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Qualité de la fiche produit: créée par Icecat
La qualité de la fiche produit peut être de différents niveaux:
données de base: Seules les informations de base du produit ont été importées (identifiants produit), la fiche produit n'a pas encore été décrite par un éditeur.
creé par HP: La fiche produit a été importée directement auprès du fabricant mais n'a pas encore été standardisée par un éditeur Icecat.
créée par Icecat: La fiche a été renseignée et standardisée par un éditeur Icecat.
Nombre de consultations du produit: 602
Cette statistique est basée sur le téléchargement de cette fiche produit par 97136 sites e-commerce(sites marchands, sites de comparaisons, plateformes, distributeurs etc) depuis le L'Open Icecat contient les fiches produits des marques qui sponsorisent Icecat. Il y a, à ce jour, 94642 utilisateurs de l'Open Icecat (le catalogue gratuit)..
Info modifiées le: 03 Dec 2023 08:56:23
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Oct 2023
Product end of life date
Bullet Points OMEN by HP 17-cm2014nb Intel® Core™ i7 i7-13700HX Ordinateur portable 43,9 cm (17.3") Quad HD 32 Go DDR5-SDRAM 1 To SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Noir
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Processeur Intel® Core™ i7-13700HX (jusqu’à 5.0 GHz avec la technologie Intel® Turbo Boost, 30 Mo de mémoire cache L3, 16 cœurs, 24 threads)
  • - Windows 11 Famille
  • - Écran QHD diagonale 43,9 cm (17,3 pouces)
  • - Carte graphique NVIDIA® GeForce RTX™ 4070 Ordinateur portable GPU (8 Go de mémoire GDDR6 dédiée)
  • - 32 GB memory; 1 TB SSD storage
Garantie: La garantie limitée de 2 ans (2/2/0) couvre les pièces et la main-d’œuvre pendant 2 ans. Pas de réparation sur site. Les conditions générales varient selon le pays. Certaines restrictions et exclusions s’appliquent. Service d’assistance inclus: Service HP 2 ans Ord. port. Envy avec 2 ans de garantie - Réponse sur site dans les 3 jours. Pour connaître les conditions générales, visitez le site https://h20195.www2.hp.com/v2/GetPDF.aspx/4AA5-6385FRE et https://www8.hp.com/h20195/v2/getpdf.aspx/4AA5-7123FRBE.pdf
Description courte OMEN by HP 17-cm2014nb Intel® Core™ i7 i7-13700HX Ordinateur portable 43,9 cm (17.3") Quad HD 32 Go DDR5-SDRAM 1 To SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Noir :
La description éditoriale courte de OMEN by HP 17-cm2014nb Intel® Core™ i7 i7-13700HX Ordinateur portable 43,9 cm (17.3") Quad HD 32 Go DDR5-SDRAM 1 To SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Noir

OMEN by HP Laptop 17-cm2014nb, Windows 11 Famille, 17.3", Intel® Core™ i7, 32Go RAM, 1To Disque SSD, NVIDIA® GeForce RTX™ 4070, QHD, Noir céleste
Plus>>>
OMEN by HP 17-cm2014nb Intel® Core™ i7 i7-13700HX Ordinateur portable 43,9 cm (17.3") Quad HD 32 Go DDR5-SDRAM 1 To SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Noir:
Le texte marketing officiel de OMEN by HP 17-cm2014nb Intel® Core™ i7 i7-13700HX Ordinateur portable 43,9 cm (17.3") Quad HD 32 Go DDR5-SDRAM 1 To SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Noir tel que fournis par le fabricant

Une puissance de jeu incroyable où que tu sois
Passe au niveau supérieur avec le PC portable gamer OMEN 17,3 pouces, doté d’un processeur Intel® Core™ de 13e génération[1] et d’une carte graphique NVIDIA® GeForce RTX™. Montre tes skills où que tu sois avec des charnières flottantes et un écran haute résolution à une fréquence de rafraîchissement élevée. Choisis tes préférences avec OMEN Gaming Hub et évite toute surchauffe grâce à la technologie OMEN Tempest Cooling[2].

Brève description sommaire OMEN by HP 17-cm2014nb Intel® Core™ i7 i7-13700HX Ordinateur portable 43,9 cm (17.3") Quad HD 32 Go DDR5-SDRAM 1 To SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Noir:
Cette description courte de la fiche technique du OMEN by HP 17-cm2014nb Intel® Core™ i7 i7-13700HX Ordinateur portable 43,9 cm (17.3") Quad HD 32 Go DDR5-SDRAM 1 To SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Noir est générée automatiquement en utilisant le titre du produit et les six premières caractéristiques clés

OMEN by HP 17-cm2014nb, Intel® Core™ i7, 43,9 cm (17.3"), 2560 x 1440 pixels, 32 Go, 1 To, Windows 11 Home

Description longue OMEN by HP 17-cm2014nb Intel® Core™ i7 i7-13700HX Ordinateur portable 43,9 cm (17.3") Quad HD 32 Go DDR5-SDRAM 1 To SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Noir:
C'est une description longue de OMEN by HP 17-cm2014nb Intel® Core™ i7 i7-13700HX Ordinateur portable 43,9 cm (17.3") Quad HD 32 Go DDR5-SDRAM 1 To SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Noir générée automatiquement, basée sur le titre du produit et les trois premières caractéristiques des cinq premiers groupes clés.

OMEN by HP 17-cm2014nb. Type de produit: Ordinateur portable, Elément de format: Boîte coquille. Famille de processeur: Intel® Core™ i7, Modèle de processeur: i7-13700HX. Taille de l'écran: 43,9 cm (17.3"), Type HD: Quad HD, Résolution de l'écran: 2560 x 1440 pixels. Mémoire interne: 32 Go, Type de mémoire interne: DDR5-SDRAM. Capacité totale de stockage: 1 To, Supports de stockage: SSD. Modèle d'adaptateur graphique à bord: Intel® UHD Graphics, Modèle d'adaptateur graphique discrêt: NVIDIA GeForce RTX 4070. Système d'exploitation installé: Windows 11 Home. Couleur du produit: Noir

Gardez la tête froide malgré la pression
Gardez la tête froide malgré la pression

La technologie OMEN Tempest Cooling[2] évite la surchauffe, pour garder la tête froide dans les pires situations.

Fréquence de rafraîchissement impressionnante pendant le jeu
Fréquence de rafraîchissement impressionnante pendant le jeu

Rien ne t’arrête avec un écran 17,3 pouces haute résolution, un taux de rafraîchissement rapide et un clavier opto-mécanique.

Personnalise tes parties avec OMEN Gaming Hub
Personnalise tes parties avec OMEN Gaming Hub

Ton tableau de bord unique pour améliorer ton jeu, du contrôle des moindres performances aux options d'éclairage et plus encore.

Affichage Eyesafe® certifié

Prends soin de toi avec un écran conforme aux normes TÜV en matière de réduction de la lumière bleue et certifié Eyesafe® pour protéger tes yeux de cette dernière sans aucune distorsion des couleurs, qui réduit ta fatigue visuelle quand ta passes des heures devant ton écran.

HP QuickDrop
HP QuickDrop

Transfère sans fil des photos, des vidéos, des documents etc. entre ton ordinateur et ton appareil mobile.

Une expérience audio puissante

Les deux haut-parleurs HP, le système HP Audio Boost et une optimisation sonore signée Bang & Olufsen donneront une autre dimension à vos contenus de divertissement. Mettez vos sens en éveil grâce à un système audio proche de la perfection.

McAfee® LiveSafe™

Abonnement gratuit de 12 mois au service McAfee® LiveSafe™ inclus. Le service McAfee® LiveSafe™ enrichit votre vie numérique en protégeant vos données, votre identité et tous vos appareils pour vous permettre de vous connecter en toute confiance.

Mémoire double canal

La technologie double canal améliore les performances du système grâce au fonctionnement simultané des deux canaux qui permet de doubler la vitesse de communication entre le contrôleur de mémoire et la RAM.

Clavier RVB à quatre zones

Permet le rétro-éclairage de 4 zones indépendantes avec différents éclairages de clavier RGB. Les touches ZQSD sont surlignées pour mettre en évidence les commandes clés. Tout est facilement contrôlé via OMEN Gaming Hub.

Une toute nouvelle perspective
Une toute nouvelle perspective

Depuis la nouvelle version du menu Démarrer jusqu’aux nouvelles façons de vous connecter à vos contacts, actualités, jeux et contenus préférés, Windows 11 est le lieu idéal pour penser, s’exprimer et créer de manière naturelle. [3]

Allez au-delà des performances pour permettre à votre PC d’en faire encore plus à la fois

Bien plus qu’un score de performance. Les processeurs Intel® Core™ de 13e génération font progresser le réalisme et renforcent l’efficacité en mode multitâche. [4]

Une rapidité extrême

Les GPU NVIDIA® GeForce RTX™ série 40 offrent une rapidité extrême. Basés sur l’architecture NVIDIA Ada Lovelace, ils constituent une avancée décisive en matière de performances et de capacités graphiques optimisées par l’IA. Plonge au cœur de mondes virtuels ultra-réalistes grâce au ray tracing et à une fréquence d’images extrêmement élevée. [5]

Écran QHD IPS antireflet

Immergez-vous dans une résolution QHD captivante avec la technologie IPS. Équipé d’un traitement antireflet pour améliorer le visionnage, cet écran offre une expérience de divertissement exceptionnelle. [6]

Anti-scintillement

Grâce à la technologie de gradation CC, qui commande la luminosité en ajustant le courant continu plutôt qu’en actionnant le rétroéclairage, nous pouvons supprimer le scintillement de l’écran pour un affichage plus confortable. [7]

Profite d’un mois de jeux vidéo et d’exclusivités

Profitez d’un mois d’accès illimité à plus de 100 jeux haute qualité sur PC. Avec de nouveaux jeux proposés en permanence, vous aurez toujours l’occasion de faire des découvertes. [8]

Technologie DTS : X® Ultra

En produisant un son 3D authentique et une spatialisation précise pour n’importe quel casque, cette technologie offre des modes audio adaptés à chaque type de jeux et permet une immersion totale pour la meilleure expérience de divertissement possible. [9]

Plastique issu des océans

D’une conception soucieuse de l’environnement, notre ordinateur portable intègre des matériaux durables tels que le plastique issu de déchets récupérés dans l’environnement pour le boîtier du haut-parleur et de l’aluminium recyclé. [10]

Wi-Fi 6E

Grâce à la technologie Wi-Fi 6E, bénéficiez d’une plus grande vitesse, de performances améliorées, d'une capacité accrue et de latences plus faibles que les itérations précédentes. [11]

Caméra HD HP Wide Vision
Caméra HD HP Wide Vision

Grâce à un champ de vision grand-angle de 88 degrés, vous pouvez lancer des conversations vidéo avec toute votre famille ou avec un groupe d’amis avec un affichage d’une incroyable netteté. [12]

Thunderbolt™ 3 avec USB Type-C®

Branchez votre appareil ou connectez un écran externe avec une vitesse de transfert de 40 Gbit/s, grâce à un impressionnant port USB-C® Thunderbolt™ 3 réversible (donc aucun risque de se tromper de sens). [13]

ExpressVPN

Masquez votre adresse IP et cryptez vos données réseau pour que personne ne puisse voir ce que vous faites. Réduisez la menace de piratage même en naviguant sur le Wi-Fi public. [14]

Design
Couleur nom
Couvercle et base noir ombré, cadre de clavier en aluminium noir ombré
Type de produit *
Ordinateur portable
Couleur du produit *
Noir
Elément de format *
Boîte coquille
position de marché
Jouer
Année de lancement
2023
Design Produit
Finition du couvercle et de la base brillante, finition sablée du cadre de clavier
Nom de marque original
HP
Écran
Taille de l'écran *
43,9 cm (17.3")
Résolution de l'écran *
2560 x 1440 pixels
Écran tactile *
No
Type HD
Quad HD
Type de panneau
IPS
Ratio de format d'image
16:9
Écran antireflet
Yes
Technologie d'encadrement d'écran
Micro-Edge
Luminosité de l'écran
300 cd/m²
Diagonale verrerie (cm)
43,9 cm
Espace de couleur RGB
sRGB
Palette de couleurs
100%
Temps de réponse montée/descente
3 ms
Taux de d'actualisation maximal
165 Hz
Processeur
Fabricant de processeur *
Intel
Famille de processeur *
Intel® Core™ i7
Génération de processeurs
13e génération de processeurs Intel® Core™ i7
Modèle de processeur *
i7-13700HX
Nombre de coeurs de processeurs
16
Processeur nombre de threads
24
Fréquence du processeur Turbo
5 GHz
Le cache du processeur
30 Mo
Type de cache de processeur
L3
Type de bus
DMI4
TDP configurable vers le bas
45 W
Mémoire
Mémoire interne *
32 Go
Type de mémoire interne
DDR5-SDRAM
Fréquence de la mémoire
4800 MHz
Element de la forme de mémoire
SO-DIMM
Disposition de la mémoire (fente x taille)
2 x 16 Go
Emplacements mémoire (disponibles)
2
Nombre de ports internes d'extension de mémoire libre
2
Non-ECC
Yes
Support de stockage
Capacité totale de stockage *
1 To
Supports de stockage *
SSD
Capacité SDD totale
1 To
Nombre de SSD installés
1
Capacité du Solid State Drive (SSD)
1 To
Type de mémoire SSID
TLC
Interface du Solid State Drive (SSD)
PCI Express 4.0
NVMe
Yes
Facteur de forme SSD
M.2
Type de lecteur optique *
No
Lecteur de cartes mémoires intégré
Yes
Cartes mémoire compatibles
SD
Graphique
Fabricant de carte graphique discrète
NVIDIA
Modèle d'adaptateur graphique discrêt *
NVIDIA GeForce RTX 4070
Carte graphique distincte
8 Go
Type de carte graphique
GDDR6
À bord adaptateur graphique *
Yes
Adaptateur graphique *
Yes
Famille d'adaptateur graphique intégré
Intel® UHD Graphics
Modèle d'adaptateur graphique à bord *
Intel® UHD Graphics
Audio
Système audio
Bang & Olufsen
Haut-parleurs intégrés
Yes
Nombre de haut-parleurs intégrés
2
Microphone intégré
Yes
Nombre de microphones
2
Caméra
Caméra avant
Yes
Caméra avant de type HD
HD
Réseau
Norme Wi-Fi *
Wi-Fi 6E (802.11ax)
Standards wifi
Wi-Fi 6E (802.11ax)
Connexion au réseau mobile *
No
Type d'antenne
2x2
Réseau
Modèle de contrôleur WLAN
Intel Wi-Fi 6E AX211
Fabricant du contrôleur WLAN
Intel
Ethernet/LAN
Yes
LAN Ethernet : taux de transfert des données
10, 100, 1000 Mbit/s
Bluetooth
Yes
Version du Bluetooth
5.3
Connectivité
Quantité de ports de type A USB 3.2 Gen 1 (3.1 Gen 1) *
3
Nombre de port ethernet LAN (RJ-45)
1
Quantité de ports HDMI *
1
Version HDMI
2.1
Quantité de Mini DisplayPorts
1
Quantité de ports Thunderbolt 3
1
Combo casque / microphone Port
Yes
Type de port de chargement
USB Type-C
Mode alternatif de DisplayPort USB de type C
Yes
Capacité de puissance USB
Yes
Veille et charge USB
Yes
Ports veille et charge USB
2
représentation / réalisation
Carte mère chipset
Intel HM770
Capteur de température
Yes
Clavier
Dispositif de pointage
Pavé tactile
Pavé numérique *
No
Clavier backlight
Yes
Couleur de rétroéclairage de clavier
RGB
Logiciel
Logiciels pré-installés
ExpressVPN (30 jours d’essai gratuit); LastPass Premium (30 jours d’essai gratuit), Version d'essai de 1 mois pour les nouveaux clients de Microsoft 365, Offre McAfee LiveSafe™ de 12 mois avec ce produit, Essai gratuit de 1 mois Xbox Game
Logiciel de test
25 Go d’espace Dropbox pendant 12 mois
Système d'exploitation installé *
Windows 11 Home
Caractéristiques spéciales du processeur
Accès mémoire Intel Flex
Yes
Intel VT-x avec Extended Page Tables (EPT)
Yes
Configuration CPU (max)
1
Les options intégrées disponibles
No
Technologie Intel Virtualization Technology pour les E/S dirigées (VT-d)
Yes
Technologie de vitalisation d'Intel® (VT-x)
Yes
Caractéristiques spéciales
HP Audio Boost
Yes
Type de haut parleur HP
HP Dual Speakers
Adaptateur CA HP Smart
Yes
HP Imagepad
Yes
Caméra avant HP
HP Wide Vision HD
Outils de sécurité HP
Prise en charge du Trusted Platform Module (TPM micrologiciel)
Logiciel HP fourni
HP Support Assistant; HP Connection Optimizer; HP QuickDrop; MyHP; OMEN Gaming Hub
Segment HP
Maison
HP GTIN (EAN/UPC)
197497634532
Batterie
Technologie batterie
Lithium Polymère (LiPo)
Nombre de cellules de batterie
6
Capacité de la batterie *
83 Wh
Autonomie maximum de la batterie
5,25 h
Lecture vidéo en continue
6,5 h
Chargement rapide
Yes
Durée de charge rapide (50%)
30 min
Poids de la batterie
315 g
Puissance
AC adaptateur puissance
330 W
Fréquence de l'adaptateur secteur
50/60 Hz
Tension d'entrée de l'adaptateur secteur
100 - 240 V
Sécurité
Puce TPM (Trusted Platform Module)
Yes
Protection par mot de passe
Yes
Protection avec mot de passe
BIOS, Bouton marche, Utilisateur
Sustainability
Certificats de durabilité
EPEAT Silver
Technologies et matériaux durables
Boîtier(s) des haut-parleurs fabriqué(s) en plastique recyclé issu de déchets récupérés dans l’environnement; Cadre de clavier et bouchon(s) de charnière fabriqués à partir de métal recyclé; Touches de clavier fabriquées avec du plastique recyclé
Poids et dimensions
Largeur
397,1 mm
Profondeur
262 mm
Hauteur
27 mm
Poids *
2,78 kg
Informations sur l'emballage
Largeur du colis
69 mm
Profondeur du colis
624 mm
Hauteur du colis
345 mm
Poids du paquet
5,45 kg
Avertissement OMEN by HP 17-cm2014nb Intel® Core™ i7 i7-13700HX Ordinateur portable 43,9 cm (17.3") Quad HD 32 Go DDR5-SDRAM 1 To SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Noir:
Avertissement

[1] La technologie multicœur est conçue pour améliorer les performances de certains logiciels. Les applications logicielles ou les clients ne bénéficient pas nécessairement tous de cette technologie. Les performances et la fréquence d’horloge varient en fonction de la charge de travail des applications et de la configuration de ton matériel et de tes logiciels. Le système de numérotation, de désignation de marque et/ou de dénomination d’Intel ne correspond pas à des performances plus élevées. Intel et le logo Intel sont des marques d’Intel Corporation ou de ses sociétés affiliées aux États-Unis et/ou dans d’autres pays.
[2] La solution thermique varie selon la configuration.

[3] Certaines éditions ou versions de Windows ne prennent pas en charge toutes les fonctionnalités. Pour profiter pleinement des fonctionnalités de Windows, les systèmes peuvent nécessiter une mise à niveau et/ou l’achat de matériel, pilotes et logiciels séparés, ou encore une mise à jour du BIOS. Windows est automatiquement mis à jour et activé. Connexion Internet haut débit et compte Microsoft requis. Des frais de FAI et des dépenses supplémentaires peuvent s’appliquer pour les mises à jour. Consultez le site http://www.windows.com
[4] La technologie multicœur est conçue pour améliorer les performances de certains logiciels. Les applications logicielles ou les clients ne bénéficient pas nécessairement tous de cette technologie. Les performances et la fréquence d’horloge varient en fonction de la charge de travail des applications ainsi que selon les configurations matérielles et logicielles. La numérotation croissante des processeurs Intel ne correspond pas à des performances plus élevées.
[5] ©2023 NVIDIA Corporation. NVIDIA, le logo NVIDIA, GeForce et GeForce RTX sont des marques commerciales et/ou des marques déposées de NVIDIA Corporation aux États-Unis et dans d’autres pays. Tous les autres droits et marques commerciales sont la propriété de leurs détenteurs respectifs.
[6] Un contenu Quad High Definition (QHD) est nécessaire pour afficher des images QHD.
[7] La fonction anti-scintillement permet d’atténuer le scintillement de l’écran grâce à l’intégration de rétroéclairages LED à gradation CC.
[8] Période d’essai d’un mois à 1 $ — Les offres promotionnelles peuvent ne pas être valables pour tous les membres et ne sont disponibles que pour une durée limitée. Offres non valables en Russie et en Turquie ; d’autres restrictions géographiques peuvent également s’appliquer. Carte de crédit et compte Xbox requis. Après la période promotionnelle, l’abonnement est automatiquement renouvelé chaque mois au tarif en vigueur à cette date (sous réserve de modification), sauf si tu annules l’abonnement. Plus les taxes applicables. Pour ne plus être facturé, l’abonnement peut être annulé à partir du compte Microsoft (account.microsoft.com/services) ou sur la console Xbox, avant la prochaine date de facturation. Pour plus de détails, consulte la page https://support.xbox.com/fr-CA/help/subscriptions-billing/manage-subscriptions/cancel-recurring-billing-or-subscription. L’achat d’un abonnement Xbox Game Pass Ultimate convertit automatiquement tes abonnements Xbox Live Gold, Xbox Game Pass (PC ou console) ou EA Play existant(s) en abonnement Xbox Game Pass Ultimate, selon un taux de conversion basé sur le nombre de jours restants pour chacun des abonnements. Pour en savoir plus, rends-toi sur www.xbox.com/gamepass. Pour plus de détails, consulte les modalités d’abonnement Microsoft sur https://www.xbox.com/fr-CA/legal/subscription-terms.
[9] L’écoute prolongée d’un équipement stéréo personnel à volume élevé peut détériorer l’ouïe de l’utilisateur. Afin de réduire les risques de détérioration de l’ouïe, baisse le volume et réduis la durée d’écoute à volume élevé.
[10] Le pourcentage de plastique issu de déchets récupérés contenu dans chaque composant varie selon le produit. Capot des ordinateurs portables fabriqué avec de l’aluminium recyclé. Le pourcentage d’aluminium recyclé varie selon le produit.
[11] Nécessite un point d’accès sans fil et une connexion Internet, vendus séparément. La disponibilité des points d’accès sans fil publics peut être limitée. Le Wi-Fi 6E (802.11ax) est rétrocompatible avec les spécifications précédentes de 802.11. Le Wi-Fi 6E comprend la validation Wi-Fi Certified. Uniquement disponible dans les pays où le Wi-Fi 6E (Tri-bande, 2,4 GHz/5 GHz/6 GHz) est pris en charge. Le Wi-Fi 6E est conçu pour prendre en charge le flux de données de l’ordre du gigabit lors du transfert de fichiers entre deux périphériques connectés au même routeur. Routeur sans fil requis, vendu séparément. Les spécifications pour le Wi-Fi 6E sont temporaires et ne peuvent être considérées comme définitives. Si les spécifications définitives diffèrent de ces spécifications temporaires, la capacité de l’ordinateur portable à communiquer avec d’autres appareils Wi-Fi 6E peut s’en trouver affectée.
[12] Pour certaines fonctionnalités, certains logiciels ou applications tierces pourront être nécessaires.
[13] Le débit réel peut varier. USB Type-C® et USB-C® sont des marques déposées de l'USB Implementers Forum.
[14] Essai gratuit de 30 jours et basculement vers un service payant à la fin de la période d’essai. Pour chaque abonnement souscrit, vous recevez une (1) licence d’utilisation simultanée sur trois (3) appareils différents. Pour plus de détails, rendez-vous sur www.expressvpn.com.

Clauses de non-responsabilité relatives aux descriptions techniques
25 Go de stockage Dropbox gratuit pendant 12 mois à compter de la date d’enregistrement. Pour en savoir plus et connaître les conditions générales d'utilisation, notamment les politiques d'annulation, consultez le site de Dropbox à l'adresse https://www.dropbox.com/help/space/hp-promotion. Service Internet requis et non inclus.
Accès Internet requis, mais non inclus. McAfee est préinstallé sur votre PC et un compte est requis pour l’activation. Le renouvellement de l’abonnement est nécessaire à l’issue de la période d’essai. La fonction VPN n’est pas disponible en Inde, en Chine, en Syrie ou en Corée du Nord. McAfee n’est pas compatible avec Windows 11 en mode S. Vous devrez effectuer une désactivation permanente du mode S. Cette désactivation est gratuite, mais vous ne pourrez pas réactiver le mode S par la suite.
L’autonomie de la batterie Windows MobileMark 18 varie selon divers facteurs, et notamment le modèle, la configuration, les applications chargées, les fonctionnalités, l’utilisation, la fonction sans fil et les réglages de gestion d’alimentation. La capacité maximale de la batterie diminue naturellement avec le temps et l’utilisation. Consultez le site https://bapco.com/products/mobilemark-2018/ pour plus d’informations.
Recharge jusqu’à 50 % de la batterie en seulement 30 minutes lorsque le système est hors tension (au moyen de la commande « Arrêter »). Nous recommandons d’utiliser l’adaptateur HP fourni avec l’ordinateur portable ; ne pas utiliser de chargeur de batterie de capacité inférieure. Une fois que le chargement a atteint 50 %, la vitesse de chargement revient à la vitesse normale. La durée de chargement peut varier de +/ — 10 % en raison de la tolérance aux pannes du système. Disponible sur certains produits HP seulement. Pour obtenir une liste complète des caractéristiques du produit, consulter http://store.hp.com.
La technologie multicœur est conçue pour améliorer les performances de certains logiciels. Les clients ou applications logicielles ne bénéficieront pas nécessairement tous de cette technologie. Les performances et la fréquence d'horloge varient selon la charge de travail des applications et les configurations matérielles et logicielles. Le système de numérotation, de désignation de marque et/ou de dénomination d'Intel ne correspond pas à des performances plus élevées.
Les performances de la technologie Intel® Turbo Boost varient selon le matériel, les logiciels et la configuration générale du système. Pour en savoir plus, consultez le site http://www.intel.com/technology/turboboost/.
Autonomie de la batterie testée par HP avec une lecture vidéo FHD en continu, une résolution de 1080p (1920x1080), une luminosité de150 nits, un niveau audio de 17 %, un niveau audio de lecture vidéo de 100 % avec lecture à partir d’un stockage local en plein écran, casque connecté et option sans fil activée mais pas connectée. L’autonomie réelle de la batterie varie selon la configuration et la capacité maximale diminue naturellement avec le temps et l’utilisation.
Wi-Fi 6E est conçu pour prendre en charge des débits de l’ordre du gigabit lors du transfert de fichiers entre deux appareils connectés au même routeur. Nécessite un routeur sans fil, vendu séparément.
Le Wi-Fi 6E nécessite un routeur Wi-Fi 6E, vendu séparément, pour fonctionner dans la bande des 6 GHz. La disponibilité des points d’accès sans fil publics est limitée. Le Wi-Fi 6E est rétrocompatible avec les spécifications 802.11 antérieures. Il est disponible uniquement dans les pays où la fréquence 6 GHz est prise en charge.
Toutes les spécifications de performance sont les spécifications nominales fournies par les fabricants de composants HP ; les performances réelles peuvent être plus élevées ou plus faibles.
Pourcentage entre les zones d’affichage active et non active d’une part et la zone d’affichage active plus la bordure d’autre part. La mesure s’effectue avec le couvercle placé en position verticale sur le bureau.
Pour de meilleurs résultats avec HP Veille et Charge, utilisez un câble pour protocole de chargement USB standard ou un adaptateur de câble avec un appareil externe.
La mention Faible lumière bleue du TÜV correspond à la qualité de la spécification relative au test de conformité des écrans. Pour plus de détails, consultez la page https://www.certipedia.com/?locale=en#search.
Retour à LastPass Basic après 30 jours.
La capacité réelle en watts-heures (Wh) de la batterie variera selon la capacité de conception. La capacité de la batterie diminuera naturellement avec la durée de conservation, le temps, l’utilisation, l’environnement, la température, la configuration du système, les applications chargées, les fonctionnalités, les paramètres de gestion de l’alimentation et d’autres facteurs.
Doit être activé dans les 180 jours suivant l’activation de Windows.
D’après l’enregistrement U.S. EPEAT® selon la norme IEEE 1680.1-2018 EPEAT®. Le statut EPEAT® varie selon le pays. Pour plus d’informations, rendez-vous sur www.epeat.net.
La mention Écran Eyesafe® pour faible lumière bleue correspond à la qualité de la spécification relative au test de conformité des écrans. Pour plus de détails, consultez la page https://eyesafe.com.
Le poids et les dimensions du système peuvent varier en fonction des différences de configuration et de fabrication.
Le pourcentage de plastique océanique contenu dans chaque composant varie en fonction du produit.
Capot des ordinateurs portables fabriqué à partir de matériaux en métal recyclé. Le pourcentage de métal recyclé varie selon le produit.
Les touches du clavier sont à base de plastique recyclé. Le pourcentage de plastique recyclé contenu dans chaque composant varie selon le produit.
Pour des performances et une charge de la batterie optimales pendant les jeux et les rendus d’images, utilisez l’adaptateur fourni avec l’ordinateur. Vous pouvez utiliser l’adaptateur de type C 100 W/20 V ou le chargeur de voyage pour exécuter les tâches moins exigeantes. Le chargement de l’appareil hors tension n’est possible qu’avec l’adaptateur de Type-C de 20 V ou le chargeur de voyage.
Xbox Game Pass vendu séparément. Carte bancaire requise. Hormis en cas d’annulation, le montant de l’adhésion standard en vigueur s’appliquera à la fin de la période promotionnelle. Les termes, les exclusions et les limitations de streaming sont applicables. Xbox Cloud Gaming (Beta) : appareils et régions spécifiques. À la fin de la période, l’adhésion active est obligatoire pour jouer aux jeux et accéder au mode multijoueur en ligne. Le catalogue de jeux varie en fonction de la période, de la région et de l’appareil. Contenu téléchargeable vendu séparément ; si un jeu ne fait plus partie du catalogue ou que la période d’adhésion arrive à sa fin, le jeu devra être acheté en parallèle pour accéder au contenu téléchargeable. Pour les membres Xbox Live Gold et/ou Game Pass sur console/PC, les jours d’adhésion restants seront convertis vers Ultimate via un taux de conversion. Les futurs codes à réclamer sont également soumis au taux de conversion. Toutes les conversions vers Ultimate sont définitives. Pour plus de détails et pour consulter la configuration système requise, voir le site www.xbox.com/gamepass. Offre valide sur tous les points de vente Xbox Game Pass à l’exception de la Russie. Digital Direct : Le contenu numérique sera directement envoyé sur ton appareil pendant l’installation ; aucun code requis.
La fonction anti-scintillement permet d’éviter tout scintillement de l’écran grâce à l’intégration de rétroéclairages ou émissions LED à gradation CC. La dalle OLED prend en charge la gradation CC à un niveau de luminosité supérieur à 100 nits.
Le fonctionnement du Bluetooth® 5.3 nécessite la prise en charge de Microsoft OS/Chrome OS. Jusqu’à ce que la prise en charge de Microsoft OS/Chrome OS soit disponible, le Bluetooth® 5.3 fonctionnera comme le Bluetooth® 5.2 ou inférieur.