location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion 14-dv2007nb Intel® Core™ i5 i5-1235U Ordinateur portable 35,6 cm (14") Full HD 16 Go DDR4-SDRAM 512 Go SSD Wi-Fi 5 (802.11ac) Windows 11 Home Argent

Marque:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Famille de produit:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
14
HP segment:
HP segment
Maison
Nom du produit:
Le nom du produit est l’identification du produit pour la marque, souvent le nom du modèle, mais qui n’est pas complètement unique puisqu’il inclut des variantes du produit. Le nom de produit est un élément clé du titre produit chez Icecat dans la fiche produit.
14-dv2007nb
Code produit:
Identificateur unique de la marque pour un produit. Plusieurs Codes produits peuvent être mappés à une fiche produit mère si les spécificités sont identiques. Nous cartographions les codes erronés ou parfois des variantes logistiques.
847Q5EA
Catégorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Qualité de la fiche produit: créée par Icecat
La qualité de la fiche produit peut être de différents niveaux:
données de base: Seules les informations de base du produit ont été importées (identifiants produit), la fiche produit n'a pas encore été décrite par un éditeur.
creé par HP: La fiche produit a été importée directement auprès du fabricant mais n'a pas encore été standardisée par un éditeur Icecat.
créée par Icecat: La fiche a été renseignée et standardisée par un éditeur Icecat.
Nombre de consultations du produit: 1599
Cette statistique est basée sur le téléchargement de cette fiche produit par 97136 sites e-commerce(sites marchands, sites de comparaisons, plateformes, distributeurs etc) depuis le L'Open Icecat contient les fiches produits des marques qui sponsorisent Icecat. Il y a, à ce jour, 94642 utilisateurs de l'Open Icecat (le catalogue gratuit)..
Info modifiées le: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jan 2024
Product end of life date
Bullet Points HP Pavilion 14-dv2007nb Intel® Core™ i5 i5-1235U Ordinateur portable 35,6 cm (14") Full HD 16 Go DDR4-SDRAM 512 Go SSD Wi-Fi 5 (802.11ac) Windows 11 Home Argent
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Processeur Intel® Core™ i5-1235U (jusqu’à 4,4 GHz avec la technologie Intel® Turbo Boost, mémoire cache L3 12 Mo, 10 cœurs, 12 threads)
  • - Windows 11 Famille
  • - Écran Full HD d’une diagonale de 35,6 cm (14 pouces)
  • - Carte graphique Intel® Iris® Xᵉ
  • - 16 GB memory; 512 GB SSD storage
Garantie: La garantie limitée de 2 ans (2/2/0) couvre les pièces et la main-d’œuvre pendant 2 ans. Pas de réparation sur site. Les conditions générales varient selon le pays. Certaines restrictions et exclusions s’appliquent. Service d’assistance inclus: Supp. mat. HP 2 ans Ord. port. HP/Compaq et Pavilion 2 ans de gtie - Interv. sur site ds les 3 jours. Pour connaître les conditions générales, visitez le site https://h20195.www2.hp.com/v2/GetPDF.aspx/4AA5-6385FRE et https://www8.hp.com/h20195/v2/getpdf.aspx/4AA5-7123FRBE.pdf
Description courte HP Pavilion 14-dv2007nb Intel® Core™ i5 i5-1235U Ordinateur portable 35,6 cm (14") Full HD 16 Go DDR4-SDRAM 512 Go SSD Wi-Fi 5 (802.11ac) Windows 11 Home Argent :
La description éditoriale courte de HP Pavilion 14-dv2007nb Intel® Core™ i5 i5-1235U Ordinateur portable 35,6 cm (14") Full HD 16 Go DDR4-SDRAM 512 Go SSD Wi-Fi 5 (802.11ac) Windows 11 Home Argent

Pavilion Laptop 14-dv2007nb, Windows 11 Famille, 14", Intel® Core™ i5, 16Go RAM, 512Go Disque SSD, FHD, Argent naturel
Plus>>>
HP Pavilion 14-dv2007nb Intel® Core™ i5 i5-1235U Ordinateur portable 35,6 cm (14") Full HD 16 Go DDR4-SDRAM 512 Go SSD Wi-Fi 5 (802.11ac) Windows 11 Home Argent:
Le texte marketing officiel de HP Pavilion 14-dv2007nb Intel® Core™ i5 i5-1235U Ordinateur portable 35,6 cm (14") Full HD 16 Go DDR4-SDRAM 512 Go SSD Wi-Fi 5 (802.11ac) Windows 11 Home Argent tel que fournis par le fabricant

Un ordinateur portable conçu pour plus de puissance et plus de plaisir
L’ordinateur portable HP Pavilion vous offre des performances élevées aussi bien pour vos tâches de bureautique que pour le multimédia. Effectuez vos tâches quotidiennes en toute sérénité grâce à un puissant processeur Intel®[1]. Travaillez en toute facilité lors de vos déplacements grâce à son design compact et une autonomie longue durée. Profitez d’un divertissement épique grâce au système audio by B&O et un écran à micro-bords anti-scintillement[2]. Fabriqué dans le respect de l’environnement, l’ordinateur portable HP Pavilion contient des matières plastiques issus de déchets récupérés dans l’environnement.[3].

Brève description sommaire HP Pavilion 14-dv2007nb Intel® Core™ i5 i5-1235U Ordinateur portable 35,6 cm (14") Full HD 16 Go DDR4-SDRAM 512 Go SSD Wi-Fi 5 (802.11ac) Windows 11 Home Argent:
Cette description courte de la fiche technique du HP Pavilion 14-dv2007nb Intel® Core™ i5 i5-1235U Ordinateur portable 35,6 cm (14") Full HD 16 Go DDR4-SDRAM 512 Go SSD Wi-Fi 5 (802.11ac) Windows 11 Home Argent est générée automatiquement en utilisant le titre du produit et les six premières caractéristiques clés

HP Pavilion 14-dv2007nb, Intel® Core™ i5, 35,6 cm (14"), 1920 x 1080 pixels, 16 Go, 512 Go, Windows 11 Home

Description longue HP Pavilion 14-dv2007nb Intel® Core™ i5 i5-1235U Ordinateur portable 35,6 cm (14") Full HD 16 Go DDR4-SDRAM 512 Go SSD Wi-Fi 5 (802.11ac) Windows 11 Home Argent:
C'est une description longue de HP Pavilion 14-dv2007nb Intel® Core™ i5 i5-1235U Ordinateur portable 35,6 cm (14") Full HD 16 Go DDR4-SDRAM 512 Go SSD Wi-Fi 5 (802.11ac) Windows 11 Home Argent générée automatiquement, basée sur le titre du produit et les trois premières caractéristiques des cinq premiers groupes clés.

HP Pavilion 14-dv2007nb. Type de produit: Ordinateur portable, Elément de format: Boîte coquille. Famille de processeur: Intel® Core™ i5, Modèle de processeur: i5-1235U. Taille de l'écran: 35,6 cm (14"), Type HD: Full HD, Résolution de l'écran: 1920 x 1080 pixels. Mémoire interne: 16 Go, Type de mémoire interne: DDR4-SDRAM. Capacité totale de stockage: 512 Go, Supports de stockage: SSD. Modèle d'adaptateur graphique à bord: Intel Iris Xe Graphics. Système d'exploitation installé: Windows 11 Home. Couleur du produit: Argent. Poids: 1,41 kg

Un processeur Intel® fiable
Un processeur Intel® fiable

Cet ordinateur portable vous permet de gérer facilement une charge de travail importante grâce au puissant processeur Intel®[1].

Conception portable et autonomie longue durée
Conception portable et autonomie longue durée

Grâce à son format compact, à son autonomie prolongée et à sa fonction de charge rapide HP[4], cet ordinateur portable vous permet d’en faire toujours plus lors de vos déplacements.

Un son et une taille d’écran impressionnants
Un son et une taille d’écran impressionnants

Profitez d’un divertissement exceptionnel grâce à un écran à micro-bords anti-scintillement[2] et un système audio by B&O.

Panneau antireflets

Grâce à ce panneau antireflets, vous pouvez profiter du soleil tout en utilisant votre ordinateur. Utilisez votre ordinateur en extérieur grâce à l'écran antireflet.

Stockage sur disque SSD PCIe

Démarrez votre ordinateur en quelques secondes avec jusqu’à 512 Go de stockage ultra-rapide SSD PCIe.

Veille moderne connectée

Ne manquez aucun e-mail, aucune notification du calendrier et aucun autre événement, même quand vous n'utilisez pas votre PC. Votre PC reste connecté pour des mises à jour instantanées.

Mémoire double canal

La technologie double canal améliore les performances du système grâce au fonctionnement simultané des deux canaux qui permet de doubler la vitesse de communication entre le contrôleur de mémoire et la RAM.

HP Imagepad avec prise en charge des gestes multipoints

Ce véritable pavé tactile multipoint reconnaît simultanément quatre doigts et vous permet de faire défiler, d’agrandir et de naviguer d’un simple effleurement.

Clavier rétroéclairé

Poursuivez vos activités, même dans les pièces faiblement éclairées ou sur les vols de nuit. Avec un clavier rétroéclairé et un pavé numérique intégré, vous pouvez réaliser vos saisies confortablement dans plusieurs environnements.

Stockage sur cloud Dropbox

Stockez et synchronisez votre contenu en ligne avec Dropbox. Obtenez 25 Go de stockage pendant un an pour accéder, gérer et partager vos photos, votre musique et vos fichiers depuis n'importe où depuis un simple accès Internet.

Un processeur dynamique qui s'adapte à vous pour des performances multitâches accrues

Les processeurs Intel® Core™ de 12ème génération distribuent les performances là où vous en avez le plus besoin, vous permettant de gagner du temps et de faire ce que vous voulez vraiment. [6]

Carte graphique Intel® Iris® Xᵉ

Performances impressionnantes pour la création, le jeu et le divertissement. Un nouveau niveau de performances graphiques et des visuels nets et époustouflants, le tout avec la commodité d’un ordinateur portable fin et léger. [7]

Anti-scintillement

Grâce à la technologie de gradation CC, qui commande la luminosité en ajustant le courant continu plutôt qu’en actionnant le rétroéclairage, nous pouvons supprimer le scintillement de l’écran pour un affichage plus confortable. [8]

Écran FHD IPS

Profitez d’images extrêmement nettes, quel que soit l’angle de vision. Avec un grand angle de vision de 178° et une résolution dynamique de 1 920 x 1 080, vous bénéficierez toujours d’un affichage remarquable de votre contenu favori. [9]

Offre Adobe

Bénéficiez d’une version d'essai gratuite d'un mois des meilleures applications de créativité et de productivité d'Adobe pour l'achat d'un ordinateur HP. Créez tout ce que vous pouvez imaginer : photos, vidéos, graphiques, pages Web, PDF, etc. Découvrez l'application qui répond le mieux à vos besoins. [11]

Chargeur rapide HP

Lorsque la batterie de votre ordinateur portable est faible, vous ne souhaitez pas attendre des heures avant qu’elle soit rechargée. Éteignez votre appareil et passez de 0 à 50 % de charge en 45 minutes environ. [12]

Carte combinée Wi-Fi® 802.11a/b/g/n/ac (2x2) et Bluetooth® 5

Restez connecté à des accessoires Wi-Fi et Bluetooth® grâce à la technologie sans fil. [13]

Alimentation+ écran USB Type-C® + vitesse de transfert de 10 Gbit/s

Alimentez votre périphérique ou branchez un écran externe sur un port USB-C® unique avec une vitesse de transfert de 10 Gbit/s. De plus, il est réversible et simple à connecter. [14]

Une toute nouvelle perspective
Une toute nouvelle perspective

Windows 11 offre un environnement calme et créatif pour vivre vos passions à travers une expérience nouvelle. Depuis la nouvelle version du menu Démarrer jusqu’aux nouvelles façons de vous connecter à vos contacts, actualités, jeux et contenus préférés, Windows 11 est le lieu idéal pour penser, s’exprimer et créer de manière naturelle. [5]

McAfee® LiveSafe™
McAfee® LiveSafe™

Protégez votre système d’exploitation grâce à un abonnement gratuit de 30 jours à McAfee® LiveSafe™. [10]

Une expérience audio puissante
Une expérience audio puissante

Grâce aux deux haut-parleurs HP, à la technologie HP Audio Boost et à un son personnalisé par les experts de B&O, vous pouvez profiter d'une expérience audio riche et authentique. Laissez le son vous transporter.

Design
Couleur nom
Aluminium argent naturel
Type de produit *
Ordinateur portable
Couleur du produit *
Argent
Elément de format *
Boîte coquille
position de marché
Tous les jours
Année de lancement
2023
Design Produit
Capot et cadre de clavier sablés, finition de la base brillante
Reconditionné
No
Nom de marque original
HP
Écran
Taille de l'écran *
35,6 cm (14")
Résolution de l'écran *
1920 x 1080 pixels
Écran tactile *
No
Type HD
Full HD
Type de panneau
IPS
Ratio de format d'image
16:9
Écran antireflet
Yes
Technologie d'encadrement d'écran
Micro-Edge
Luminosité de l'écran
250 cd/m²
Diagonale verrerie (cm)
35,6 cm
Espace de couleur RGB
NTSC
Palette de couleurs
45%
Processeur
Fabricant de processeur *
Intel
Famille de processeur *
Intel® Core™ i5
Génération de processeurs
12e génération de processeurs Intel® Core™ i5
Modèle de processeur *
i5-1235U
Nombre de coeurs de processeurs
10
Processeur nombre de threads
12
Fréquence du processeur Turbo
4,4 GHz
Le cache du processeur
12 Mo
Type de cache de processeur
L3
TDP configurable vers le bas
12 W
Mémoire
Mémoire interne *
16 Go
Type de mémoire interne
DDR4-SDRAM
Fréquence de la mémoire
3200 MHz
Disposition de la mémoire (fente x taille)
2 x 8 Go
Nombre de ports internes d'extension de mémoire libre
2
ECC
No
Non-ECC
Yes
Support de stockage
Capacité totale de stockage *
512 Go
Supports de stockage *
SSD
Capacité SDD totale
512 Go
Nombre de SSD installés
1
Capacité du Solid State Drive (SSD)
512 Go
Interface du Solid State Drive (SSD)
PCI Express
NVMe
Yes
Facteur de forme SSD
M.2
Type de lecteur optique *
No
Lecteur de cartes mémoires intégré
No
Graphique
Modèle d'adaptateur graphique discrêt *
Indisponible
À bord adaptateur graphique *
Yes
Fabricant de GPU intégré
Intel
Adaptateur graphique *
No
Famille d'adaptateur graphique intégré
Intel Iris Xe Graphics
Modèle d'adaptateur graphique à bord *
Intel Iris Xe Graphics
Audio
Système audio
Bang & Olufsen
Haut-parleurs intégrés
Yes
Nombre de haut-parleurs intégrés
2
Microphone intégré
Yes
Caméra
Caméra avant
Yes
Caméra avant de type HD
HD
Réseau
Norme Wi-Fi *
Wi-Fi 5 (802.11ac)
Standards wifi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Connexion au réseau mobile *
No
Type d'antenne
2x2
Modèle de contrôleur WLAN
Realtec RTL8822CE
Fabricant du contrôleur WLAN
Realtek
Bluetooth
Yes
Version du Bluetooth
5.0
MIMO (entrées multiples, sorties multiples)
Yes
Type MIMO
Multi User MIMO
Connectivité
Quantité de ports de type A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantité de ports de type C USB 3.2 Gen 2 (3.1 Gen 2)
1
Quantité de ports HDMI *
1
Version HDMI
2.1
Combo casque / microphone Port
Yes
Type de port de chargement
USB Type-C
Mode alternatif de DisplayPort USB de type C
Yes
Capacité de puissance USB
Yes
Veille et charge USB
Yes
Ports veille et charge USB
1
représentation / réalisation
Carte mère chipset
Intel SoC
Clavier
Dispositif de pointage
Pavé tactile
Pavé numérique *
No
Clavier backlight
Yes
Clavier complet
Yes
Nom de la couleur du clavier
Argent naturel
Logiciel
Logiciels pré-installés
Duet® pour HP (30 jours d’essai gratuit); ExpressVPN (30 jours d’essai gratuit); LastPass Premium(30 jours d’essai gratuit), Version d'essai de 1 mois pour les nouveaux clients de Microsoft 365, McAfee LiveSafe™; Offre d’essai gratuite Adobe de 1 mois
Logiciel de test
25 Go d’espace Dropbox pendant 12 mois
Système d'exploitation installé *
Windows 11 Home
Caractéristiques spéciales du processeur
Accès mémoire Intel Flex
Yes
Technologie Trusted Execution d'Intel
Yes
Intel VT-x avec Extended Page Tables (EPT)
Yes
Bit de verrouillage
Yes
Configuration CPU (max)
1
Les options intégrées disponibles
No
Technologie Intel Virtualization Technology pour les E/S dirigées (VT-d)
Yes
Technologie de vitalisation d'Intel® (VT-x)
Yes
Caractéristiques spéciales
HP Audio Boost
Yes
Type de haut parleur HP
HP Dual Speakers
HP Imagepad
Yes
Outils de sécurité HP
Prise en charge du Trusted Platform Module (TPM micrologiciel)
Logiciel HP fourni
Commutateur audio HP; HP Support Assistant; HP Connection Optimizer; HP Command Center; HP QuickDrop; MyHP; OMEN Gaming Hub; HP Palette; HP Enhanced Lighting
Segment HP
Maison
HP GTIN (EAN/UPC)
197497492361
Batterie
Technologie batterie
Lithium Polymère (LiPo)
Nombre de cellules de batterie
3
Capacité de la batterie *
43 Wh
Autonomie maximum de la batterie
7,75 h
Lecture vidéo en continue
10,25 h
Chargement rapide
Yes
Durée de charge rapide (50%)
45 min
Puissance
AC adaptateur puissance
45 W
Fréquence de l'adaptateur secteur
50 - 60 Hz
Tension d'entrée de l'adaptateur secteur
100 - 240 V
Sécurité
Lecteur d'empreintes digitales
No
La reconnaissance faciale
No
Protection par mot de passe
Yes
Protection avec mot de passe
BIOS, Bouton marche, Utilisateur
Sustainability
Conformité à la durabilité
Yes
Certificats de durabilité
ENERGY STAR, EPEAT Silver
Technologies et matériaux durables
Boîtier(s) des haut-parleurs fabriqué(s) en plastique recyclé issu de déchets récupérés dans l’environnement
Poids et dimensions
Largeur
325 mm
Profondeur
216,6 mm
Hauteur
17 mm
Poids *
1,41 kg
Informations sur l'emballage
Largeur du colis
69 mm
Profondeur du colis
483 mm
Hauteur du colis
305 mm
Poids du paquet
2,15 kg
Contenu de l'emballage
Souris incluse
No
Station d'accueil incluse
No
Sac Inclus
No
Stylet
No
Câbles inclus
Secteur
Casque audio inclus
No
Repose-poignets
Yes
Avertissement HP Pavilion 14-dv2007nb Intel® Core™ i5 i5-1235U Ordinateur portable 35,6 cm (14") Full HD 16 Go DDR4-SDRAM 512 Go SSD Wi-Fi 5 (802.11ac) Windows 11 Home Argent:
Avertissement

[1] La technologie multicœur est conçue pour améliorer les performances de certains produits. Les applications logicielles ou les clients ne bénéficient pas nécessairement tous de cette technologie. Les performances et la fréquence d’horloge varient en fonction de la charge de travail applicative ainsi que de vos configurations matérielles et logicielles. Le système de numérotation, de désignation de marque et/ou de dénomination d’Intel ne correspond pas à des performances plus élevées.
[2] La fonction anti-scintillement permet d’éviter tout scintillement de l’écran grâce à l’intégration de rétroéclairages LED à gradation CC.
[3] Boîtiers de haut-parleurs de ces ordinateurs portables fabriqués à partir de plastique récupéré dans l’environnement et de plastique recyclé post-consommation et touches du clavier en plastique recyclé post-consommation. Le pourcentage de matériaux recyclés contenus dans chaque composant varie en fonction du produit.
[4] L’adaptateur pour charger la batterie varie selon la configuration (disponible en 45 W ou 65 W). Vérifier la référence du modèle pour plus de détails. L’adaptateur 65 W recharge jusqu’à 50 % de la batterie en 30 minutes et l’adaptateur 45 W recharge jusqu’à 50 % de la batterie en 45 minutes. Testé lorsque le système est hors tension (via la commande « Arrêter »). Nous recommandons d’utiliser l’adaptateur HP fourni avec l’ordinateur portable et non pas un chargeur de batterie d’une capacité inférieure. Une fois que le chargement a atteint 50 %, la vitesse de chargement revient à la vitesse normale. La durée de chargement peut varier de +/-10 % en raison de la tolérance aux pannes du système. Disponible sur une sélection de produits HP. Rendez-vous sur le site http://store.hp.com pour obtenir une liste complète des caractéristiques du produit.

[5] Certaines éditions ou versions de Windows ne prennent pas en charge toutes les fonctionnalités. Pour profiter pleinement des fonctionnalités de Windows, les systèmes peuvent nécessiter une mise à niveau et/ou l’achat de matériel, pilotes et logiciels séparés, ou encore une mise à jour du BIOS. Windows est automatiquement mis à jour et activé. Internet haute vitesse et compte Microsoft requis. Des frais de FAI et des dépenses supplémentaires peuvent s’appliquer pour les mises à jour. Consultez le site http://www.windows.com.
[6] La technologie multicœur est conçue pour améliorer les performances de certains logiciels. Les clients ou applications logicielles ne bénéficieront pas nécessairement tous de cette technologie. Les performances et la fréquence d’horloge varient selon la charge de travail des applications, et les configurations matérielles et logicielles. La numérotation croissante des processeurs Intel ne correspond pas à des performances plus élevées.
[7] Intel et Iris sont des marques commerciales d’Intel Corporation ou de ses filiales aux États-Unis et/ou dans d’autres pays. Intel, le logo Intel et Iris sont des marques commerciales d’Intel Corporation ou de ses filiales aux États-Unis et/ou dans d’autres pays.
[8] La fonction anti-scintillement permet d’éviter tout scintillement de l’écran grâce à l’intégration de rétroéclairages LED à gradation CC.
[9] Un contenu Full High Definition (FHD) est nécessaire pour afficher des images FHD.
[10] Service Internet nécessaire et non inclus. Abonnement requis après 30 jours.
[11] Offre disponible dans le monde entier (à l’exception de la Chine et des pays sous embargo ou d’autres pays soumis à des restrictions en vertu de la loi ou de la réglementation en vigueur) pour les nouveaux abonnés et les abonnés actuels âgés de plus de 18 ans. Cliquez sur l’icône Adobe dans le menu de démarrage pour bénéficier d’un abonnement d’essai gratuit d’un mois pour certains logiciels Adobe. Le logiciel est lié à l’appareil et n’est pas transférable. Si vous souhaitez souscrire un abonnement avec renouvellement automatique, vous pouvez préciser votre mode de paiement lors de l’inscription. En ajoutant un mode de paiement, votre abonnement sera automatiquement renouvelé au tarif en vigueur à la date de renouvellement jusqu’à ce que vous l’annuliez. Si vous annulez avant la fin de l’essai gratuit d’un mois, cet abonnement ne vous sera pas facturé. Vous pouvez annuler votre abonnement à tout moment via votre page de compte Adobe ou en contactant l’assistance clientèle. Veuillez consulter les prix actuels pour les produits Adobe disponibles dans cette offre. Cette offre ne s’applique pas aux clients du secteur de l’éducation, aux fabricants d’équipement d’origine ou aux achats de licences en volume. Sous réserve de disponibilité dans le pays de résidence du bénéficiaire. Des conditions supplémentaires peuvent s’appliquer. L’OFFRE EST NULLE EN CAS D’INTERDICTION OU DE RESTRICTION LÉGALE.
[12] Recharge votre batterie à 50 % en moins de 45 minutes lorsque le système est hors tension (à l’aide de la commande « arrêter »). Nous recommandons d’utiliser l’adaptateur HP fourni avec l’ordinateur portable, n’utilisez pas un chargeur de batterie d’une capacité inférieure. Une fois que le chargement a atteint 50 %, la vitesse de chargement revient à la vitesse normale. La durée de chargement peut varier de +/- 10 % en raison de la tolérance aux pannes du système. Disponible sur certains produits HP seulement. Rendez-vous sur le site http://store.hp.com pour obtenir une liste complète des caractéristiques du produit.
[13] Point d’accès sans fil et service Internet requis et vendus séparément. La disponibilité des points d’accès sans fil publics peut être limitée. Le Wi-Fi 5 (802.11ac) est rétrocompatible avec les spécifications Wi-Fi 5 antérieures.
[14] Le débit réel peut varier. USB Type-C® et USB-C® sont des marques commerciales d’USB Implementers Forum.

Clauses de non-responsabilité relatives aux descriptions techniques
25 Go de stockage Dropbox gratuit pendant 12 mois à compter de la date d’enregistrement. Pour en savoir plus et connaître les conditions générales d'utilisation, notamment les politiques d'annulation, consultez le site de Dropbox à l'adresse https://www.dropbox.com/help/space/hp-promotion. Service Internet requis et non inclus.
Abonnement gratuit de 30 jours au service McAfee LiveSafe inclus. Accès Internet requis, mais non inclus. Abonnement requis après expiration.
L'autonomie de la batterie Windows 10 MobileMark 18 varie selon divers facteurs, et notamment le modèle, la configuration, les applications chargées, les fonctionnalités, l'utilisation, la fonction sans fil et les réglages de gestion d'alimentation. La capacité maximale de la batterie diminue naturellement avec le temps et l’utilisation. Consultez le site https://bapco.com/products/mobilemark-2018/ pour plus d'informations.
Recharge votre batterie jusqu’à 50 % en 45 minutes lorsque le système est hors tension (avec la commande « Arrêter »). Nous recommandons d’utiliser l’adaptateur HP fourni avec l’ordinateur portable, n’utilisez pas un chargeur de batterie d’une capacité inférieure. Une fois que le chargement a atteint 50 %, la vitesse de chargement revient à la vitesse normale. La durée de chargement peut varier de +/-10 % en raison de la tolérance aux pannes du système. Disponible sur certains produits HP seulement. Rendez-vous sur le site http://store.hp.com pour obtenir une liste complète des caractéristiques du produit.
La technologie multicœur est conçue pour améliorer les performances de certains logiciels. Les clients ou applications logicielles ne bénéficieront pas nécessairement tous de cette technologie. Les performances et la fréquence d'horloge varient selon la charge de travail des applications et les configurations matérielles et logicielles. Le système de numérotation, de désignation de marque et/ou de dénomination d'Intel ne correspond pas à des performances plus élevées.
Les performances de la technologie Intel® Turbo Boost varient selon le matériel, les logiciels et la configuration générale du système. Pour en savoir plus, consultez le site http://www.intel.com/technology/turboboost/.
Autonomie de la batterie testée par HP avec une lecture vidéo FHD en continu, une résolution de 1080p (1920x1080), une luminosité de150 nits, un niveau audio de 17 %, un niveau audio de lecture vidéo de 100 % avec lecture à partir d’un stockage local en plein écran, casque connecté et option sans fil activée mais pas connectée. L’autonomie réelle de la batterie varie selon la configuration et la capacité maximale diminue naturellement avec le temps et l’utilisation.
Point d’accès sans fil et service Internet requis et vendus séparément. La disponibilité des points d’accès sans fil publics peut être limitée. Wi-Fi 5 (802.11ac) est rétrocompatible avec les spécifications précédentes de Wi-Fi 5.
Toutes les spécifications de performance sont les spécifications nominales fournies par les fabricants de composants HP ; les performances réelles peuvent être plus élevées ou plus faibles.
Pourcentage entre les zones d’affichage active et non active d’une part et la zone d’affichage active plus la bordure d’autre part. La mesure s’effectue avec le couvercle placé en position verticale sur le bureau.
Pour de meilleurs résultats avec HP Veille et Charge, utilisez un câble pour protocole de chargement USB standard ou un adaptateur de câble avec un appareil externe.
Retour à LastPass Basic après 30 jours.
La capacité réelle en watts-heures (Wh) de la batterie variera selon la capacité de conception. La capacité de la batterie diminuera naturellement avec la durée de conservation, le temps, l’utilisation, l’environnement, la température, la configuration du système, les applications chargées, les fonctionnalités, les paramètres de gestion de l’alimentation et d’autres facteurs.
Doit être activé dans les 180 jours suivant l’activation de Windows.
Offre disponible dans le monde entier (à l’exception de la Chine et des pays sous embargo ou d’autres pays soumis à des restrictions en vertu de la loi ou de la réglementation en vigueur) pour les nouveaux abonnés et les abonnés actuels âgés de plus de 18 ans. Cliquez sur l’icône Adobe dans le menu de démarrage pour bénéficier d’un abonnement d’essai gratuit d’un mois pour certains logiciels Adobe. Le logiciel est lié à l’appareil et n’est pas transférable. Si vous souhaitez souscrire un abonnement avec renouvellement automatique, vous pouvez préciser votre mode de paiement lors de l’inscription. En ajoutant un mode de paiement, votre abonnement sera automatiquement renouvelé au tarif en vigueur à la date de renouvellement jusqu’à ce que vous l’annuliez. Si vous annulez avant la fin de l’essai gratuit d’un mois, cet abonnement ne vous sera pas facturé. Vous pouvez annuler votre abonnement à tout moment via votre page de Compte Adobe ou en contactant l’Assistance clientèle. Veuillez consulter les prix actuels d’Adobe Spark et des autres produits Adobe disponibles dans cette offre. Cette offre ne s’applique pas aux clients du secteur de l’éducation, aux fabricants d’équipement d’origine ou aux achats de licences en volume. Sous réserve de disponibilité dans le pays de résidence du bénéficiaire. Des conditions supplémentaires peuvent s’appliquer. L’OFFRE EST NULLE EN CAS D’INTERDICTION OU DE RESTRICTION LÉGALE.
D’après l’enregistrement U.S. EPEAT® selon la norme IEEE 1680.1-2018 EPEAT®. Le statut EPEAT® varie selon le pays. Pour plus d’informations, rendez-vous sur www.epeat.net.
Ce PC est livré avec Duet for HP préinstallé. Pour l’utiliser sur des appareils secondaires; téléchargez l’application depuis iOS ou Google Play Store et connectez les appareils à votre PC. L’utilisation d’un stylet ou de la saisie tactile depuis un appareil secondaire nécessite de passer à la version professionnelle de Duet, qu’il est possible d’acheter depuis l’application Duet for HP.
Le poids et les dimensions du système peuvent varier en fonction des différences de configuration et de fabrication.
Le pourcentage de plastique océanique contenu dans chaque composant varie en fonction du produit.
La fonction anti-scintillement permet d’éviter tout scintillement de l’écran grâce à l’intégration de rétroéclairages ou émissions LED à gradation CC. La dalle OLED prend en charge la gradation CC à un niveau de luminosité supérieur à 100 nits.