location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY x360 15-ed1027nb Intel® Core™ i7 i7-1165G7 Hybride (2-en-1) 39,6 cm (15.6") Écran tactile Full HD 16 Go DDR4-SDRAM 512 Go SSD Wi-Fi 6 (802.11ax) Windows 11 Home Argent

Marque:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Famille de produit:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY x360
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
15
HP segment:
HP segment
Maison
Nom du produit:
Le nom du produit est l’identification du produit pour la marque, souvent le nom du modèle, mais qui n’est pas complètement unique puisqu’il inclut des variantes du produit. Le nom de produit est un élément clé du titre produit chez Icecat dans la fiche produit.
15-ed1027nb
Code produit:
Identificateur unique de la marque pour un produit. Plusieurs Codes produits peuvent être mappés à une fiche produit mère si les spécificités sont identiques. Nous cartographions les codes erronés ou parfois des variantes logistiques.
590B2EA#UUG
Catégorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Qualité de la fiche produit: créée par Icecat
La qualité de la fiche produit peut être de différents niveaux:
données de base: Seules les informations de base du produit ont été importées (identifiants produit), la fiche produit n'a pas encore été décrite par un éditeur.
creé par HP: La fiche produit a été importée directement auprès du fabricant mais n'a pas encore été standardisée par un éditeur Icecat.
créée par Icecat: La fiche a été renseignée et standardisée par un éditeur Icecat.
Nombre de consultations du produit: 1083
Cette statistique est basée sur le téléchargement de cette fiche produit par 97136 sites e-commerce(sites marchands, sites de comparaisons, plateformes, distributeurs etc) depuis le L'Open Icecat contient les fiches produits des marques qui sponsorisent Icecat. Il y a, à ce jour, 94642 utilisateurs de l'Open Icecat (le catalogue gratuit)..
Info modifiées le: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Sep 2022
Product end of life date
Bullet Points HP ENVY x360 15-ed1027nb Intel® Core™ i7 i7-1165G7 Hybride (2-en-1) 39,6 cm (15.6") Écran tactile Full HD 16 Go DDR4-SDRAM 512 Go SSD Wi-Fi 6 (802.11ax) Windows 11 Home Argent
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Processeur Intel® Core™ i7-1165G7 (jusqu’à 4,7 GHz avec la technologie Intel® Turbo Boost, 12 Mo de mémoire cache L3, 4 cœurs, 8 fils)
  • - Windows 11 Famille
  • - Écran tactile Full HD d'une diagonale de 39,6 cm (15,6 pouces)
  • - Carte graphique Intel® Iris® Xᵉ
  • - 16 GB memory; 512 GB SSD storage
Garantie: La garantie limitée de 2 ans (2/2/0) couvre les pièces et la main-d’œuvre pendant 2 ans. Pas de réparation sur site. Les conditions générales varient selon le pays. Certaines restrictions et exclusions s’appliquent. Service d’assistance inclus: Service HP 2 ans Ord. port. Envy avec 2 ans de garantie - Réponse sur site dans les 3 jours. Pour connaître les conditions générales, visitez le site https://cpc.ext.hp.com/portal/site/cpc/details/?serviceProductNumber=U7ZJ8E&selectedCountry=BE&lang=fr_BE
Description courte HP ENVY x360 15-ed1027nb Intel® Core™ i7 i7-1165G7 Hybride (2-en-1) 39,6 cm (15.6") Écran tactile Full HD 16 Go DDR4-SDRAM 512 Go SSD Wi-Fi 6 (802.11ax) Windows 11 Home Argent :
La description éditoriale courte de HP ENVY x360 15-ed1027nb Intel® Core™ i7 i7-1165G7 Hybride (2-en-1) 39,6 cm (15.6") Écran tactile Full HD 16 Go DDR4-SDRAM 512 Go SSD Wi-Fi 6 (802.11ax) Windows 11 Home Argent

ENVY x360 Convert 15-ed1027nb, Windows 11 Famille, 15.6", écran tactile, Intel® Core™ i7, 16Go RAM, 512Go Disque SSD, FHD, Argent naturel
Plus>>>
HP ENVY x360 15-ed1027nb Intel® Core™ i7 i7-1165G7 Hybride (2-en-1) 39,6 cm (15.6") Écran tactile Full HD 16 Go DDR4-SDRAM 512 Go SSD Wi-Fi 6 (802.11ax) Windows 11 Home Argent:
Le texte marketing officiel de HP ENVY x360 15-ed1027nb Intel® Core™ i7 i7-1165G7 Hybride (2-en-1) 39,6 cm (15.6") Écran tactile Full HD 16 Go DDR4-SDRAM 512 Go SSD Wi-Fi 6 (802.11ax) Windows 11 Home Argent tel que fournis par le fabricant

S'adapte à votre mode de création
Créez même en déplacement avec un ordinateur portable convertible conçu pour vous accompagner. La puissance d'une charnière à 360 degrés associée à l'utilisation simultanée du toucher et du stylet permettent des créations vives et précises. Grâce à la grande autonomie de la batterie et aux fonctions assurant la tranquillité d'esprit, vous pouvez créer de jour comme de nuit en toute simplicité.

Brève description sommaire HP ENVY x360 15-ed1027nb Intel® Core™ i7 i7-1165G7 Hybride (2-en-1) 39,6 cm (15.6") Écran tactile Full HD 16 Go DDR4-SDRAM 512 Go SSD Wi-Fi 6 (802.11ax) Windows 11 Home Argent:
Cette description courte de la fiche technique du HP ENVY x360 15-ed1027nb Intel® Core™ i7 i7-1165G7 Hybride (2-en-1) 39,6 cm (15.6") Écran tactile Full HD 16 Go DDR4-SDRAM 512 Go SSD Wi-Fi 6 (802.11ax) Windows 11 Home Argent est générée automatiquement en utilisant le titre du produit et les six premières caractéristiques clés

HP ENVY x360 15-ed1027nb, Intel® Core™ i7, 39,6 cm (15.6"), 1920 x 1080 pixels, 16 Go, 512 Go, Windows 11 Home

Description longue HP ENVY x360 15-ed1027nb Intel® Core™ i7 i7-1165G7 Hybride (2-en-1) 39,6 cm (15.6") Écran tactile Full HD 16 Go DDR4-SDRAM 512 Go SSD Wi-Fi 6 (802.11ax) Windows 11 Home Argent:
C'est une description longue de HP ENVY x360 15-ed1027nb Intel® Core™ i7 i7-1165G7 Hybride (2-en-1) 39,6 cm (15.6") Écran tactile Full HD 16 Go DDR4-SDRAM 512 Go SSD Wi-Fi 6 (802.11ax) Windows 11 Home Argent générée automatiquement, basée sur le titre du produit et les trois premières caractéristiques des cinq premiers groupes clés.

HP ENVY x360 15-ed1027nb. Type de produit: Hybride (2-en-1), Elément de format: Convertible (pliable). Famille de processeur: Intel® Core™ i7, Modèle de processeur: i7-1165G7. Taille de l'écran: 39,6 cm (15.6"), Type HD: Full HD, Résolution de l'écran: 1920 x 1080 pixels, Écran tactile. Mémoire interne: 16 Go, Type de mémoire interne: DDR4-SDRAM. Capacité totale de stockage: 512 Go, Supports de stockage: SSD. Modèle d'adaptateur graphique à bord: Intel Iris Xe Graphics. Système d'exploitation installé: Windows 11 Home. Couleur du produit: Argent

La puissance au service de votre créativité
La puissance au service de votre créativité

Avec le puissant processeur Intel® Core™, une grande autonomie de la batterie, une grande capacité de stockage SSD et le HP Command Center, vos capacités créatives sont infinies.

Une conception intelligente
Une conception intelligente

L’écran à micro-bords haute définition[1] garantit des couleurs vives et précises. La charnière à 360 degrés s’adapte afin de pouvoir capturer chaque croquis complexe avec précision.

Des fonctions de confidentialité pour votre tranquillité d’esprit
Des fonctions de confidentialité pour votre tranquillité d’esprit

Préservez votre confidentialité grâce à un obturateur de caméra impossible à pirater et à un bouton dédié de coupure du microphone.

Design
Couleur nom
Argent naturel
Type de produit *
Hybride (2-en-1)
Couleur du produit *
Argent
Elément de format *
Convertible (pliable)
position de marché
Premium
Année de lancement
2021
Pays d'origine
Chine
Écran
Taille de l'écran *
39,6 cm (15.6")
Résolution de l'écran *
1920 x 1080 pixels
Écran tactile *
Yes
Type HD
Full HD
Type de panneau
IPS
Ratio de format d'image
16:9
Type de verre de l'écran
Vitre bord à bord
Technologie d'encadrement d'écran
Micro-Edge
Luminosité de l'écran
250 cd/m²
Diagonale verrerie (cm)
39,6 cm
Espace de couleur RGB
NTSC
Palette de couleurs
45%
Processeur
Fabricant de processeur *
Intel
Famille de processeur *
Intel® Core™ i7
Génération de processeurs
11e génération de processeurs Intel® Core™ i7
Modèle de processeur *
i7-1165G7
Nombre de coeurs de processeurs
4
Processeur nombre de threads
8
Fréquence du processeur Turbo
4,7 GHz
Le cache du processeur
12 Mo
Type de cache de processeur
L3
Fréquence d'enveloppe thermique élevée configurable
2,8 GHz
Enveloppe thermique élevée configurable
28 W
TDP configurable vers le bas
12 W
Fréquence d'enveloppe thermique faible configurable
1,2 GHz
Mémoire
Mémoire interne *
16 Go
Type de mémoire interne
DDR4-SDRAM
Fréquence de la mémoire
3200 MHz
Element de la forme de mémoire
SO-DIMM
Disposition de la mémoire (fente x taille)
2 x 8 Go
Emplacements mémoire
2x SO-DIMM
ECC
No
Support de stockage
Capacité totale de stockage *
512 Go
Supports de stockage *
SSD
Capacité SDD totale
512 Go
Nombre de SSD installés
1
Capacité du Solid State Drive (SSD)
512 Go
NVMe
Yes
Facteur de forme SSD
M.2
Type de lecteur optique *
No
Lecteur de cartes mémoires intégré
Yes
Cartes mémoire compatibles
SD
Graphique
Modèle d'adaptateur graphique discrêt *
Indisponible
À bord adaptateur graphique *
Yes
Fabricant de GPU intégré
Intel
Adaptateur graphique *
No
Famille d'adaptateur graphique intégré
Intel Iris Xe Graphics
Modèle d'adaptateur graphique à bord *
Intel Iris Xe Graphics
Audio
Système audio
Bang & Olufsen
Nombre de haut-parleurs intégrés
3
Microphone intégré
Yes
Nombre de microphones
2
Caméra
Caméra avant
Yes
Format du signal de caméra avant
720p
Caméra avant de type HD
HD
Réseau
Norme Wi-Fi *
Wi-Fi 6 (802.11ax)
Standards wifi
Wi-Fi 6 (802.11ax)
Connexion au réseau mobile *
No
Type d'antenne
2x2
Modèle de contrôleur WLAN
Intel Wi-Fi 6 AX201
Fabricant du contrôleur WLAN
Intel
Ethernet/LAN
No
Réseau
Bluetooth
Yes
Version du Bluetooth
5.0
Miracast
Yes
MIMO (entrées multiples, sorties multiples)
Yes
Type MIMO
Multi User MIMO
Connectivité
Quantité de ports de type A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantité de ports de type C USB 3.2 Gen 2 (3.1 Gen 2)
1
Quantité de ports HDMI *
1
Version HDMI
2.0
Combo casque / microphone Port
Yes
Type de port de chargement
DC-in jack
Capacité de puissance USB
Yes
Veille et charge USB
Yes
Ports veille et charge USB
2
représentation / réalisation
Carte mère chipset
Intel SoC
Boussole électronique
Yes
Accéléromètre
Yes
Gyroscope
Yes
Capteur de température
Yes
Clavier
Dispositif de pointage
Pavé tactile
Disposition des touches du clavier
AZERTY
Pavé numérique *
Yes
Clavier backlight
Yes
Clavier complet
Yes
Logiciel
Logiciels pré-installés
ExpressVPN
Logiciel de test
Microsoft 365, McAfee LiveSafe
Système d'exploitation installé *
Windows 11 Home
Caractéristiques spéciales du processeur
Technologie Trusted Execution d'Intel
No
Intel VT-x avec Extended Page Tables (EPT)
Yes
Programme Intel Stable Image Platform Program (SIPP)
No
Intel® Software Guard Extensions (Intel® SGX)
No
États Idle
Yes
Configuration CPU (max)
1
Les options intégrées disponibles
No
Technologie Intel Virtualization Technology pour les E/S dirigées (VT-d)
Yes
Technologie de vitalisation d'Intel® (VT-x)
Yes
Caractéristiques spéciales
HP JumpStart
Yes
HP 3D DriveGuard
Yes
HP Audio Boost
Yes
Type de haut parleur HP
HP Dual Speakers
HP Support Assistant
Yes
HP Imagepad
Yes
Caméra avant HP
HP Wide Vision HD
Segment HP
Maison
Batterie
Technologie batterie
Lithium Polymère (LiPo)
Nombre de cellules de batterie
3
Capacité de la batterie *
51 Wh
Autonomie maximum de la batterie
9,5 h
Chargement rapide
Yes
Puissance
AC adaptateur puissance
65 W
Fréquence de l'adaptateur secteur
50 - 60 Hz
Tension d'entrée de l'adaptateur secteur
100 - 240 V
Sécurité
Lecteur d'empreintes digitales
Yes
Poids et dimensions
Largeur
358 mm
Profondeur
230 mm
Hauteur
18,9 mm
Poids *
1,92 kg
Informations sur l'emballage
Largeur du colis
69 mm
Profondeur du colis
520 mm
Hauteur du colis
305 mm
Poids du paquet
3,11 kg
Logistics data
Code du système harmonisé
84713000
Avertissement HP ENVY x360 15-ed1027nb Intel® Core™ i7 i7-1165G7 Hybride (2-en-1) 39,6 cm (15.6") Écran tactile Full HD 16 Go DDR4-SDRAM 512 Go SSD Wi-Fi 6 (802.11ax) Windows 11 Home Argent:
Avertissement

[1] Contenu UHD/FHD requis pour visualiser des images UHD/FHD. [2] Certaines éditions ou versions de Windows ne prennent pas en charge toutes les fonctionnalités. Pour profiter pleinement des fonctionnalités de Windows, les systèmes peuvent nécessiter une mise à niveau et/ou l’achat de matériel, pilotes et logiciels séparés, ou encore une mise à jour du BIOS. Windows est automatiquement mis à jour et activé. Internet haute vitesse et compte Microsoft requis. Des frais de FAI et des dépenses supplémentaires peuvent s’appliquer pour les mises à jour. Consultez le site http://www.windows.com.
[3] La technologie multicœur est conçue pour améliorer les performances de certains logiciels. Les applications logicielles et les clients ne bénéficient pas nécessairement tous de cette technologie. Les performances et la fréquence d'horloge varient en fonction de la charge de travail applicative et de vos configurations matérielles et logicielles. La numérotation croissante des processeurs Intel ne correspond pas à des performances plus élevées.
[4] Un contenu Full High Definition (FHD) est nécessaire pour afficher des images FHD.
[5] Point d’accès sans fil et service Internet requis et vendus séparément. La disponibilité des points d’accès sans fil publics peut être limitée. Le Wi-Fi CERTIFIED 6™ (802.11ax) est rétrocompatible avec les spécifications précédentes de 802.11. Le Wi-Fi CERTIFIED 6™ est conçu pour prendre en charge des débits en gigabits lors du transfert de fichiers entre deux appareils connectés au même routeur. Nécessite un routeur sans fil vendu séparément et prenant en charge les canaux 80 MHz ou plus. Le Wi-Fi CERTIFIED 6™ (802.11ax) n’est pas pris en charge en Biélorussie où les paramètres Wi-Fi seront optimisés pour les exigences réglementaires locales (802.11ac).
[6] Pour certaines fonctionnalités, certains logiciels ou applications tierces pourront être nécessaires.
[8] 25 Go de stockage en ligne gratuit pendant un an à compter de la date d’enregistrement. Pour connaître les détails et les conditions générales d’utilisation, y compris les politiques d’annulation, consultez le site www.dropbox.com. Service Internet requis et non inclus.
[9] Essai gratuit de 30 jours et basculement vers un service payant à la fin de la période d’essai. Pour chaque abonnement souscrit, vous recevez une (1) licence d’utilisation simultanée sur trois (3) appareils différents. Pour plus de détails, rendez-vous sur www.expressvpn.com.
[10] Service Internet nécessaire et non inclus. Abonnement requis après 30 jours.
[11] Abonnement d'un an à Microsoft 365 Personal inclus. Activation nécessaire dans les 6 mois suivant la date d’activation de Windows. Microsoft 365 Family et Microsoft 365 Personal s’accompagnent de droits non commerciaux et sont destinés à un usage personnel uniquement. Pour plus de détails, consultez le site http://www.microsoft.com.

Clauses de non-responsabilité relatives aux descriptions techniques
25 Go de stockage Dropbox gratuit pendant 12 mois à compter de la date d’enregistrement. Pour en savoir plus et connaître les conditions générales d'utilisation, notamment les politiques d'annulation, consultez le site de Dropbox à l'adresse https://www.dropbox.com/help/space/hp-promotion. Service Internet requis et non inclus.
Abonnement gratuit de 30 jours au service McAfee LiveSafe inclus. Accès Internet requis, mais non inclus. Abonnement requis après expiration.
L’autonomie de la batterie Windows MobileMark 18 varie selon divers facteurs, et notamment le modèle, la configuration, les applications chargées, les fonctionnalités, l’utilisation, la fonction sans fil et les réglages de gestion d’alimentation. La capacité maximale de la batterie diminue naturellement avec le temps et l’utilisation. Consultez le site https://bapco.com/products/mobilemark-2018/ pour plus d’informations.
Recharge la batterie à 50 % en moins de 30 minutes lorsque le système est hors tension (à l’aide de la commande « arrêter »). Nous recommandons d’utiliser l’adaptateur HP fourni avec l’ordinateur portable, ne pas utiliser un chargeur de batterie d’une capacité inférieure. Une fois que le chargement a atteint 50 %, la vitesse de chargement revient à la vitesse normale. La durée de chargement peut varier de +/-10 % en raison de la tolérance aux pannes du système. Disponible sur certains produits HP seulement. Consulter le site http://store.hp.com pour obtenir une liste complète des caractéristiques du produit.
La technologie multicœur est conçue pour améliorer les performances de certains logiciels. Les clients ou applications logicielles ne bénéficieront pas nécessairement tous de cette technologie. Les performances et la fréquence d'horloge varient selon la charge de travail des applications et les configurations matérielles et logicielles. Le système de numérotation, de désignation de marque et/ou de dénomination d'Intel ne correspond pas à des performances plus élevées.
Les performances de la technologie Intel® Turbo Boost varient selon le matériel, les logiciels et la configuration générale du système. Pour en savoir plus, consultez le site http://www.intel.com/technology/turboboost/.
Autonomie de la batterie testée par HP avec une lecture vidéo FHD en continu, une résolution de 1080p (1920x1080), une luminosité de150 nits, un niveau audio de 17 %, un niveau audio de lecture vidéo de 100 % avec lecture à partir d’un stockage local en plein écran, casque connecté et option sans fil activée mais pas connectée. L’autonomie réelle de la batterie varie selon la configuration et la capacité maximale diminue naturellement avec le temps et l’utilisation.
Wi-Fi CERTIFIED 6™ est conçu pour prendre en charge des débits de l’ordre du gigabit lors du transfert de fichiers entre deux appareils connectés au même routeur. Nécessite un routeur sans fil vendu séparément et prenant en charge les canaux 80 MHz ou supérieur.
Point d’accès sans fil et service Internet requis et vendus séparément. Disponibilité limitée des points d’accès sans fil publics. Wi-Fi CERTIFIED 6™ (802.11ax) rétrocompatible avec les spécifications précédentes de 802.11.
Wi-Fi CERTIFIED 6™ (802.11ax) n’est pas pris en charge en Biélorussie, où les paramètres Wi-Fi seront optimisés conformément aux exigences réglementaires locales (802.11ac).
Toutes les spécifications de performance sont les spécifications nominales fournies par les fabricants de composants HP ; les performances réelles peuvent être plus élevées ou plus faibles.
Pourcentage entre les zones d’affichage active et non active d’une part et la zone d’affichage active plus la bordure d’autre part. La mesure s’effectue avec le couvercle placé en position verticale sur le bureau.
HP Veille et Charge nécessite un câble ou une clé USB standard à protocole de charge type-A/type-C avec appareil externe pour une fonctionnalité complète.
Retour à LastPass Basic après 30 jours.
Doit être activé dans les 180 jours suivant l’activation de Windows.
HP Veille et Charge nécessite un câble ou un capteur USB standard type-A/type-C avec appareil externe pour une fonctionnalité complète.
D’après l’enregistrement U.S. EPEAT® selon la norme IEEE 1680.1-2018 EPEAT®. Le statut EPEAT® varie selon le pays. Pour plus d’informations, rendez-vous sur www.epeat.net.