location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 650 G4 Notebook PC Intel® Core™ i5 i5-8250U Ordinateur portable 39,6 cm (15.6") Full HD 8 Go DDR4-SDRAM 256 Go SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Argent

Marque:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Famille de produit:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
600
HP segment:
HP segment
Professionnel
Nom du produit:
Le nom du produit est l’identification du produit pour la marque, souvent le nom du modèle, mais qui n’est pas complètement unique puisqu’il inclut des variantes du produit. Le nom de produit est un élément clé du titre produit chez Icecat dans la fiche produit.
ProBook 650 G4 Notebook PC
Code produit:
Identificateur unique de la marque pour un produit. Plusieurs Codes produits peuvent être mappés à une fiche produit mère si les spécificités sont identiques. Nous cartographions les codes erronés ou parfois des variantes logistiques.
3ZG55EA
GTIN (EAN/UPC):
European Article Number (EAN) et le Universal Product Code (UPC) sont plus connus sous le nom de code barres sur l'emballage d'un produit pour l'identifier de façon unique dans un magasin ou dans un processus logistique. Un produit peut avoir plusieurs codes barres en fonction des variations logistiques telles que l'emballage ou le pays.
0193015294998 show
Catégorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Qualité de la fiche produit: créée par Icecat
La qualité de la fiche produit peut être de différents niveaux:
données de base: Seules les informations de base du produit ont été importées (identifiants produit), la fiche produit n'a pas encore été décrite par un éditeur.
creé par HP: La fiche produit a été importée directement auprès du fabricant mais n'a pas encore été standardisée par un éditeur Icecat.
créée par Icecat: La fiche a été renseignée et standardisée par un éditeur Icecat.
Nombre de consultations du produit: 9022
Cette statistique est basée sur le téléchargement de cette fiche produit par 97136 sites e-commerce(sites marchands, sites de comparaisons, plateformes, distributeurs etc) depuis le L'Open Icecat contient les fiches produits des marques qui sponsorisent Icecat. Il y a, à ce jour, 94642 utilisateurs de l'Open Icecat (le catalogue gratuit)..
Info modifiées le: 09 Mar 2024 14:19:00
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Aug 2019
Product end of life date
Bullet Points HP ProBook 650 G4 Notebook PC Intel® Core™ i5 i5-8250U Ordinateur portable 39,6 cm (15.6") Full HD 8 Go DDR4-SDRAM 256 Go SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Argent
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Pro 64-bit
  • - Intel Core i5-8250U (6Mo Cache, 1.6GHz)
  • - 39.6 cm (15.6") Full HD 1920 x 1080 IPS
  • - 8Go (2400MHz) DDR4-SDRAM (1 x 8) & 256Go SSD
Description courte HP ProBook 650 G4 Notebook PC Intel® Core™ i5 i5-8250U Ordinateur portable 39,6 cm (15.6") Full HD 8 Go DDR4-SDRAM 256 Go SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Argent :
La description éditoriale courte de HP ProBook 650 G4 Notebook PC Intel® Core™ i5 i5-8250U Ordinateur portable 39,6 cm (15.6") Full HD 8 Go DDR4-SDRAM 256 Go SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Argent

Intel Core i5-8250U (6Mo Cache, 1.6GHz), 8Go DDR4-SDRAM, 256Go SSD, 39.6 cm (15.6") Full HD 1920 x 1080 IPS, DVD±RW, Intel UHD Graphics 620, LAN, WLAN, Bluetooth, 3G, 4G, Webcam, Windows 10 Pro 64-bit
Plus>>>
HP ProBook 650 G4 Notebook PC Intel® Core™ i5 i5-8250U Ordinateur portable 39,6 cm (15.6") Full HD 8 Go DDR4-SDRAM 256 Go SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Argent:
Le texte marketing officiel de HP ProBook 650 G4 Notebook PC Intel® Core™ i5 i5-8250U Ordinateur portable 39,6 cm (15.6") Full HD 8 Go DDR4-SDRAM 256 Go SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Argent tel que fournis par le fabricant

L’ordinateur polyvalent pour les tâches exigeantes
Le nouveau design fin et moderne du HP ProBook 650 offre des performances, une sécurité et une facilité de gestion de niveau professionnel tout en prenant en charge les technologies d’aujourd’hui et en continuant à fonctionner avec les périphériques hérités.

Brève description sommaire HP ProBook 650 G4 Notebook PC Intel® Core™ i5 i5-8250U Ordinateur portable 39,6 cm (15.6") Full HD 8 Go DDR4-SDRAM 256 Go SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Argent:
Cette description courte de la fiche technique du HP ProBook 650 G4 Notebook PC Intel® Core™ i5 i5-8250U Ordinateur portable 39,6 cm (15.6") Full HD 8 Go DDR4-SDRAM 256 Go SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Argent est générée automatiquement en utilisant le titre du produit et les six premières caractéristiques clés

HP ProBook 650 G4 Notebook PC, Intel® Core™ i5, 1,6 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 Go, 256 Go

Description longue HP ProBook 650 G4 Notebook PC Intel® Core™ i5 i5-8250U Ordinateur portable 39,6 cm (15.6") Full HD 8 Go DDR4-SDRAM 256 Go SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Argent:
C'est une description longue de HP ProBook 650 G4 Notebook PC Intel® Core™ i5 i5-8250U Ordinateur portable 39,6 cm (15.6") Full HD 8 Go DDR4-SDRAM 256 Go SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Argent générée automatiquement, basée sur le titre du produit et les trois premières caractéristiques des cinq premiers groupes clés.

HP ProBook 650 G4 Notebook PC. Type de produit: Ordinateur portable, Elément de format: Boîte coquille. Famille de processeur: Intel® Core™ i5, Modèle de processeur: i5-8250U, Fréquence du processeur: 1,6 GHz. Taille de l'écran: 39,6 cm (15.6"), Type HD: Full HD, Résolution de l'écran: 1920 x 1080 pixels. Mémoire interne: 8 Go, Type de mémoire interne: DDR4-SDRAM. Capacité totale de stockage: 256 Go, Supports de stockage: SSD. Mobile network generation: 4G. Système d'exploitation installé: Windows 10 Pro. Couleur du produit: Argent

Faites face à n'importe quelle situation

Collaborez en toute sérénité avec Windows 10 Professionnel[1] et les puissantes fonctionnalités de sécurité, de collaboration et de connectivité de HP.

Dopez votre créativité

Attaquez-vous aux tâches graphiques et vidéo exigeantes grâce à des écrans 4k haute résolution avec une carte graphique distincte AMD Radeon™ RX540 en option[7].

Protégez les identités avec HP Multi-Factor Authenticate de 2e génération

Renforcez votre sécurité avec un maximum de trois facteurs d’authentification, et notamment les mots de passe et la reconnaissance des empreintes digitales[9].

Préservez votre confidentialité

Ne vous souciez plus de savoir si quelqu’un vous regarde et restez serein avec la caméra HP Privacy intégrée[8], dotée d’un obturateur physique qui vous protège de toute surveillance malveillante.

Un nouveau design fin

Le châssis fin ciselé avec soin avec sa finition argent naturel est conçu pour réussir les tests MIL-STD 810G[2] et il prend en charge plusieurs options de stations d’accueil HP[3] pour une transition progressive vers les dernières solutions d’accueil.

Haute performance

Accélérez les applications métier exigeantes avec un processeur quatre ou six cœurs Intel® Core™ de 8e génération en option[4] et à une carte graphique séparée en option[5].

Basée sur des fondements sécurisés

Protégez votre ordinateur contre les futures menaces des programmes malveillants en pleine évolution, grâce aux solutions de sécurité intuitives HP, renforcées au niveau du matériel et dotées d’une fonction d’autoréparation. Du BIOS au navigateur, HP Sure Start de 4e génération[5] et HP Sure Click[6] contribuent à sécuriser votre ordinateur.

Un ordinateur robuste

Soyez prêts avec un ProBook conçu pour passer les tests MIL-STD 810G.[2]

Accélérez les principes de base de la gestion informatique

Le module de gestion intégrée HP Manageability Integration Kit de 2e génération[10] vous aide à accélérer la création de vos images et la gestion du matériel, du BIOS et de la sécurité, à l’aide du Microsoft System Center Configuration Manager.

Naviguez en toute confiance

Contribuez à la protection de votre ordinateur des sites Web et des fichiers PDF dans le navigateur infectés par des logiciels malveillants, des ransomware ou des virus grâce à HP Sure Click[6].

Design
Type de produit *
Ordinateur portable
Couleur du produit *
Argent
Elément de format *
Boîte coquille
Pays d'origine
Chine
Écran
Taille de l'écran *
39,6 cm (15.6")
Résolution de l'écran *
1920 x 1080 pixels
Écran tactile *
No
Type HD
Full HD
Type de panneau
IPS
Rétroéclairage à LED
Yes
Ratio de format d'image
16:9
Luminosité de l'écran
220 cd/m²
Processeur
Fabricant de processeur *
Intel
Famille de processeur *
Intel® Core™ i5
Génération de processeurs
Intel® Core™ i5 de 8e génération
Modèle de processeur *
i5-8250U
Nombre de coeurs de processeurs
4
Processeur nombre de threads
8
Fréquence du processeur Turbo
3,4 GHz
Fréquence du processeur *
1,6 GHz
Bus informatique
4 GT/s
Le cache du processeur
6 Mo
Type de cache de processeur
Smart Cache
Socket de processeur (réceptable de processeur)
BGA 1356
Lithographie du processeur
14 nm
Modes de fonctionnement du processeur
64-bit
Nom de code du processeur
Kaby Lake R
Type de bus
OPI
Stepping
Y0
Enveloppe thermique (TDP, Thermal Design Power)
15 W
Fréquence d'enveloppe thermique élevée configurable
1,8 GHz
Enveloppe thermique élevée configurable
25 W
TDP configurable vers le bas
10 W
Fréquence d'enveloppe thermique faible configurable
0,8 GHz
Tjunction
100 °C
Nombre maximum de voies PCI Express
12
Version des emplacements PCI Express
3.0
Configurations de PCI Express
1x2+2x1, 1x4, 2x2, 4x1
ECC pris en charge par le processeur
No
Mémoire
Mémoire interne *
8 Go
Type de mémoire interne
DDR4-SDRAM
Fréquence de la mémoire
2400 MHz
Element de la forme de mémoire
SO-DIMM
Disposition de la mémoire (fente x taille)
1 x 8 Go
Emplacements mémoire
2x SO-DIMM
Support de stockage
Capacité totale de stockage *
256 Go
Supports de stockage *
SSD
Capacité SDD totale
256 Go
Nombre de SSD installés
1
Capacité du Solid State Drive (SSD)
256 Go
Interface du Solid State Drive (SSD)
NVMe, PCI Express
NVMe
Yes
Facteur de forme SSD
M.2
Type de lecteur optique *
DVD±RW
Lecteur de cartes mémoires intégré
Yes
Cartes mémoire compatibles
MicroSD (TransFlash)
Graphique
Modèle d'adaptateur graphique discrêt *
Indisponible
À bord adaptateur graphique *
Yes
Adaptateur graphique *
No
Modèle d'adaptateur graphique à bord *
Intel® UHD Graphics 620
Fréquence de base de carte graphique intégrée
300 MHz
Fréquence dynamique (max) de carte graphique intégrée
1100 MHz
Mémoire maximum de carte graphique intégrée
32 Go
Version DirectX de carte graphique intégrée
12.0
Version OpenGL de carte graphique intégrée
4.4
ID de la carte graphique intégrée
0x5917
Audio
Nombre de haut-parleurs intégrés
2
Subwoofer (caisson de basses) intégré
Yes
Caméra
Caméra avant
Yes
Format du signal de caméra avant
720p
Caméra avant de type HD
HD
Réseau
Génération de réseau mobile
4G
Normes 3G
HSPA+
Normes 4G
LTE
Wifi
Yes
Norme Wi-Fi *
Wi-Fi 5 (802.11ac)
Réseau
Standards wifi
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Connexion au réseau mobile *
Yes
Type d'antenne
2x2
Ethernet/LAN
Yes
LAN Ethernet : taux de transfert des données
10, 100, 1000 Mbit/s
Bluetooth
Yes
Version du Bluetooth
4.2
Connectivité
Quantité de ports de type A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantité de ports de type C USB 3.2 Gen 1 (3.1 Gen 1) *
1
Nombre de port ethernet LAN (RJ-45)
1
Quantité de ports HDMI *
1
Nombre de ports VGA (D-Sub)
1
Combo casque / microphone Port
Yes
Clavier
Dispositif de pointage
Clickpad
Pavé numérique *
Yes
Touches Windows
Yes
Logiciel
Architecture du système d'exploitation
64-bit
Système d'exploitation installé *
Windows 10 Pro
Caractéristiques spéciales du processeur
Technologie My WiFi d'intel
Yes
Technologie Intel® Smart Response
Yes
Technologie de protection de l'identité d'Intel
Yes
Technologie Hyper-Threading d'Intel
Yes
Technologie Intel® Turbo Boost
2.0
Technologie SpeedStep évoluée d'Intel
Yes
Intel Clear Video Technology HD
Yes
Intel® Clear Video Technology
Yes
Intel® InTru™ Technologie 3D
Yes
Technologie Intel® Quick Sync Video
Yes
Accès mémoire Intel Flex
Yes
Nouvelles instructions Intel AES
Yes
Technologie Trusted Execution d'Intel
No
Enhanced Halt State d'Intel
Yes
Intel VT-x avec Extended Page Tables (EPT)
Yes
Clé de sécurit Intel
Yes
Intel TSX-NI
No
Programme Intel Stable Image Platform Program (SIPP)
No
Garde SE
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Technologie Intel Clear Video pour MID
Yes
Intel® 64
Yes
Bit de verrouillage
Yes
États Idle
Yes
Technologies de surveillance thermique
Yes
Taille de l'emballage du processeur
42 x 24 mm
Set d'instructions pris en charge
AVX 2.0, SSE4.1, SSE4.2
Code de processeur
SR3LA
Configuration CPU (max)
1
Les options intégrées disponibles
No
Technologie Intel Virtualization Technology pour les E/S dirigées (VT-d)
Yes
Version de la technologie de protection d'identité Intel®
1,00
Version de la technologie de réponse Intel®ligente Intel®
1,00
Version SIPP (Intel® Stable Image Plateforme Program)
0,00
Version de la technologie de clé de sécurité Intel®
1,00
Version Intel® TSX-NI
0,00
Technologie de vitalisation d'Intel® (VT-x)
Yes
ID ARK du processeur
124967
Processeur sans conflit
Yes
Caractéristiques spéciales
Type de haut parleur HP
HP Dual Speakers
Segment HP
Professionnel
Batterie
Technologie batterie
Lithium-Ion (Li-Ion)
Nombre de cellules de batterie
3
Capacité de la batterie *
48 Wh
Puissance
AC adaptateur puissance
45 W
Sécurité
Puce TPM (Trusted Platform Module)
Yes
Sustainability
Certificats de durabilité
EPEAT Gold, ENERGY STAR
Poids et dimensions
Largeur
377 mm
Profondeur
257 mm
Hauteur
23,9 mm
Poids *
2,18 kg
Source Résumé Testseek Taux moyen
Commentaires
Updated:
2019-12-07 04:55:23
Fr a recueilli 5 avis d’experts pour HP ProBook 650 G4 Notebook PC Intel® Core™ i5 i5-8250U Ordinateur portable 39,6 cm (15.6") Full HD 8 Go DDR4-SDRAM 256 Go SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Argent et la note moyenne est de 84 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
84%
Source Commentaires sur l'avis Score
notebookcheck.biz
Updated:
2019-12-07 04:55:23
Plastique pour les pros. L'ensemble du marché des PC portables s'est réorienté pour se rapprocher du design des ultrabooks. Mais il reste néanmoins quelques représentants d'un design plus traditionnel, dont fait partie le HP ProBook 650 G4. Découvrez dans...
Good RS232 / ODD disponible, beaucoup de fonctionnalités de sécurité, clavier confortable, processeur performant, châssis ne chauffe pas...
Bad châssis: toucher et solidité inférieurs à la moyenne dans cette gamme de prix, pas de rétroéclairage du clavier, uniquement un lecteur de carte micro SD, écran: mauvaise couverture de l'espace colorimétrique, ventilateur tourne trop, même au ralenti...
84%
Avertissement HP ProBook 650 G4 Notebook PC Intel® Core™ i5 i5-8250U Ordinateur portable 39,6 cm (15.6") Full HD 8 Go DDR4-SDRAM 256 Go SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Argent:
Avertissement

[1] Les fonctionnalités ne sont pas toutes disponibles dans toutes les éditions ou versions de Windows. Il se peut que les systèmes requièrent une mise à niveau ou que du matériel, des pilotes ou des logiciels doivent être achetés séparément pour que vous puissiez tirer pleinement parti des fonctions de Windows. Windows 10 est doté d'une mise à jour automatique, qui est toujours activée. Des frais de FAI peuvent s'appliquer et des dépenses supplémentaires peuvent s'appliquer au fil du temps pour les mises à jour. Voir www.windows.com. [2] Les résultats des tests MIL STD 810G ne sont pas encore définitifs et ne sont pas considérés comme démontrant l'adéquation du matériel à une utilisation militaire ou au cahier des charges contractuel du département de la Défense des États-Unis. Les résultats des tests ne constituent pas une garantie de performance future dans les mêmes conditions. Le risque de dommages dans les conditions de test MIL-STD ou de tout dommage accidentel est couvert par le pack de services d’assistance HP optionnel pour dommages accidentels. [3] Vendu séparément ou en option. [4] Les processeurs Intel® Core™ quatre et six cœurs sont en option. La technologie multicœur est conçue pour améliorer les performances de certains logiciels. Les applications logicielles et les clients ne bénéficient pas nécessairement de cette technologie. Les performances et la fréquence d’horloge varient en fonction de la charge de travail applicative et de votre configuration matérielle et logicielle. Le système de numérotation, de désignation de marque et/ou de dénomination d’Intel ne correspond pas à des performances plus élevées. [5] HP Sure Start de 4e génération est disponible sur les produits HP ProBook équipés de processeurs Intel® ou AMD de 8e génération. [6] HP Sure Click est disponible sur certaines plateformes HP et prend en charge Microsoft® Internet Explorer et Chromium™. Pour connaître toutes les plateformes compatibles au fur et à mesure de leur disponi