location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Chromebook x360 11 G3 Intel® Celeron® N4020 29,5 cm (11.6") Écran tactile HD 4 Go LPDDR4-SDRAM 32 Go eMMC Wi-Fi 5 (802.11ac) ChromeOS Gris

Marque:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Famille de produit:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Chromebook x360
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
11
HP segment:
HP segment
Professionnel
Nom du produit:
Le nom du produit est l’identification du produit pour la marque, souvent le nom du modèle, mais qui n’est pas complètement unique puisqu’il inclut des variantes du produit. Le nom de produit est un élément clé du titre produit chez Icecat dans la fiche produit.
11 G3
Code produit:
Identificateur unique de la marque pour un produit. Plusieurs Codes produits peuvent être mappés à une fiche produit mère si les spécificités sont identiques. Nous cartographions les codes erronés ou parfois des variantes logistiques.
306A8EA#ABH
GTIN (EAN/UPC):
European Article Number (EAN) et le Universal Product Code (UPC) sont plus connus sous le nom de code barres sur l'emballage d'un produit pour l'identifier de façon unique dans un magasin ou dans un processus logistique. Un produit peut avoir plusieurs codes barres en fonction des variations logistiques telles que l'emballage ou le pays.
0196068015022 show
Catégorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Qualité de la fiche produit: créée par Icecat
La qualité de la fiche produit peut être de différents niveaux:
données de base: Seules les informations de base du produit ont été importées (identifiants produit), la fiche produit n'a pas encore été décrite par un éditeur.
creé par HP: La fiche produit a été importée directement auprès du fabricant mais n'a pas encore été standardisée par un éditeur Icecat.
créée par Icecat: La fiche a été renseignée et standardisée par un éditeur Icecat.
Nombre de consultations du produit: 2845
Cette statistique est basée sur le téléchargement de cette fiche produit par 97136 sites e-commerce(sites marchands, sites de comparaisons, plateformes, distributeurs etc) depuis le L'Open Icecat contient les fiches produits des marques qui sponsorisent Icecat. Il y a, à ce jour, 94642 utilisateurs de l'Open Icecat (le catalogue gratuit)..
Info modifiées le: 21 Aug 2024 21:21:12
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Sep 2022
Product end of life date
Brochure / Fiche produit (5.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Chromebook x360 11 G3 Intel® Celeron® N4020 29,5 cm (11.6") Écran tactile HD 4 Go LPDDR4-SDRAM 32 Go eMMC Wi-Fi 5 (802.11ac) ChromeOS Gris
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Processeur Intel® Celeron® N4020 avec carte graphique Intel® UHD 600 (fréquence de base 1,1 GHz, jusqu'à 2,8 GHz de fréquence de rafale, mémoire cache 4 Mo, 2 cœurs)
  • - Système d'exploitation Chrome OS™
  • - Écran tactile HD de 29,5 cm (11,6 pouces) de diagonale
  • - Carte graphique Intel® UHD 600
  • - 4 GB memory; 32 GB eMMC storage
Garantie: Cette garantie limitée valable 1 an (1/1/0) couvre les pièces et la main d’œuvre pendant 1 an. Pas de réparation sur site. Les conditions générales varient selon le pays. Certaines restrictions et exclusions s’appliquent.
Description courte HP Chromebook x360 11 G3 Intel® Celeron® N4020 29,5 cm (11.6") Écran tactile HD 4 Go LPDDR4-SDRAM 32 Go eMMC Wi-Fi 5 (802.11ac) ChromeOS Gris :
La description éditoriale courte de HP Chromebook x360 11 G3 Intel® Celeron® N4020 29,5 cm (11.6") Écran tactile HD 4 Go LPDDR4-SDRAM 32 Go eMMC Wi-Fi 5 (802.11ac) ChromeOS Gris

Ordinateur HP Chromebook x360 11 G3 Education Edition, Système d'exploitation Chrome OS™, 11.6", écran tactile, Intel® Celeron®, 4Go RAM, 32Go eMMC, HD
Plus>>>
HP Chromebook x360 11 G3 Intel® Celeron® N4020 29,5 cm (11.6") Écran tactile HD 4 Go LPDDR4-SDRAM 32 Go eMMC Wi-Fi 5 (802.11ac) ChromeOS Gris:
Le texte marketing officiel de HP Chromebook x360 11 G3 Intel® Celeron® N4020 29,5 cm (11.6") Écran tactile HD 4 Go LPDDR4-SDRAM 32 Go eMMC Wi-Fi 5 (802.11ac) ChromeOS Gris tel que fournis par le fabricant

Le x360 Chromebook conçu pour l'enseignement et l'apprentissage
Donnez aux étudiants les moyens de réaliser leur potentiel grâce à un apprentissage personnalisé, interactif et axé sur le cloud[1] sur le Chromebook HP x360 11 G3 EE. Le châssis HP flexible et durable prend en charge toutes les méthodes d'apprentissage des élèves ; Chrome OS à démarrage rapide est immédiatement prêt et facilite la gestion.

Brève description sommaire HP Chromebook x360 11 G3 Intel® Celeron® N4020 29,5 cm (11.6") Écran tactile HD 4 Go LPDDR4-SDRAM 32 Go eMMC Wi-Fi 5 (802.11ac) ChromeOS Gris:
Cette description courte de la fiche technique du HP Chromebook x360 11 G3 Intel® Celeron® N4020 29,5 cm (11.6") Écran tactile HD 4 Go LPDDR4-SDRAM 32 Go eMMC Wi-Fi 5 (802.11ac) ChromeOS Gris est générée automatiquement en utilisant le titre du produit et les six premières caractéristiques clés

HP Chromebook x360 11 G3, Intel® Celeron®, 1,1 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 4 Go, 32 Go

Description longue HP Chromebook x360 11 G3 Intel® Celeron® N4020 29,5 cm (11.6") Écran tactile HD 4 Go LPDDR4-SDRAM 32 Go eMMC Wi-Fi 5 (802.11ac) ChromeOS Gris:
C'est une description longue de HP Chromebook x360 11 G3 Intel® Celeron® N4020 29,5 cm (11.6") Écran tactile HD 4 Go LPDDR4-SDRAM 32 Go eMMC Wi-Fi 5 (802.11ac) ChromeOS Gris générée automatiquement, basée sur le titre du produit et les trois premières caractéristiques des cinq premiers groupes clés.

HP Chromebook x360 11 G3. Type de produit: Chromebook, Elément de format: Convertible (pliable). Famille de processeur: Intel® Celeron®, Modèle de processeur: N4020, Fréquence du processeur: 1,1 GHz. Taille de l'écran: 29,5 cm (11.6"), Type HD: HD, Résolution de l'écran: 1366 x 768 pixels, Écran tactile. Mémoire interne: 4 Go, Type de mémoire interne: LPDDR4-SDRAM. Capacité totale de stockage: 32 Go, Supports de stockage: eMMC. Système d'exploitation installé: ChromeOS. Couleur du produit: Gris

Polyvalent et capable de s’adapter au style d’apprentissage de chaque élève

Permettez aux élèves d'apprendre à leur manière grâce à une adaptabilité à 360° dans quatre modes et d'accéder à plus de 200 applications éducatives Android™ et G Suite.[1]

Un Chromebook conçu pour résister aux élèves et aux jours d'école

Donnez aux élèves un Chromebook qui peut survivre à une chute d'un bureau[5], à des éclaboussures de boisson gazeuse[6] ou à un cordon d'alimentation tiré. Il résiste aux éclaboussures[6] et aux tentatives de retrait des clés. Il est doté de coins métalliques renforcés et a été soumis à des tests de chute de 122 cm[5], soit plus haut que la plupart des bureaux.

Des performances prêtes pour la classe

Diffusez et accédez rapidement à des manuels, des tests et bien plus encore avec les processeurs Intel®[7] et Chrome OS. Travaillez en continu avec une batterie longue durée et une charge rapide. Facilitez et gérez facilement les interactions des étudiants avec HP Classroom Manager.[8]

Design
Type de produit *
Chromebook
Couleur du produit *
Gris
Elément de format *
Convertible (pliable)
position de marché
Cloud computing
Année de lancement
2021
Intel® vPro™ Platform Eligibility
No
Pays d'origine
Chine
Écran
Taille de l'écran *
29,5 cm (11.6")
Résolution de l'écran *
1366 x 768 pixels
Écran tactile *
Yes
Type HD
HD
Type de panneau
IPS
Rétroéclairage à LED
Yes
Ratio de format d'image
16:9
Écran antireflet
Yes
Luminosité de l'écran
220 cd/m²
Diagonale verrerie (cm)
29,5 cm
Espace de couleur RGB
NTSC
Palette de couleurs
50%
Processeur
Fabricant de processeur *
Intel
Famille de processeur *
Intel® Celeron®
Modèle de processeur *
N4020
Nombre de coeurs de processeurs
2
Processeur nombre de threads
2
Fréquence du processeur Turbo
2,8 GHz
Fréquence du processeur *
1,1 GHz
Le cache du processeur
4 Mo
Type de cache de processeur
L3
Mémoire
Mémoire interne *
4 Go
Type de mémoire interne
LPDDR4-SDRAM
Fréquence de la mémoire
2400 MHz
Element de la forme de mémoire
Intégré
Emplacements mémoire
1x SO-DIMM
Mémoire interne maximale *
4 Go
ECC
No
Support de stockage
Capacité totale de stockage *
32 Go
Supports de stockage *
eMMC
Memoire flash
32 Go
Type de lecteur optique *
No
Lecteur de cartes mémoires intégré
Yes
Cartes mémoire compatibles
SD, SDHC, SDXC
Graphique
Modèle d'adaptateur graphique discrêt *
Indisponible
À bord adaptateur graphique *
Yes
Fabricant de GPU intégré
Intel
Adaptateur graphique *
No
Modèle d'adaptateur graphique à bord *
Intel® UHD Graphics 600
Audio
Nombre de haut-parleurs intégrés
2
Microphone intégré
Yes
Caméra
Caméra avant
Yes
Format du signal de caméra avant
720p
Caméra avant de type HD
HD
Réseau
Norme Wi-Fi *
Wi-Fi 5 (802.11ac)
Standards wifi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Connexion au réseau mobile *
No
Type d'antenne
2x2
Modèle de contrôleur WLAN
Intel Dual Band Wireless-AC 9560
Fabricant du contrôleur WLAN
Intel
Ethernet/LAN
No
Bluetooth
Yes
Version du Bluetooth
5.0
Réseau
Miracast
Yes
MIMO (entrées multiples, sorties multiples)
Yes
Type MIMO
Multi User MIMO
Connectivité
Quantité de ports de type A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantité de ports de type C USB 3.2 Gen 1 (3.1 Gen 1) *
2
Combo casque / microphone Port
Yes
Type de port de chargement
USB Type-C
Mode alternatif de DisplayPort USB de type C
Yes
Capacité de puissance USB
Yes
Clavier
Caractéristiques spéciales du clavier
Resistente a derrames y extracciones
Dispositif de pointage
Pavé tactile
Disposition des touches du clavier
QWERTY
Pavé numérique *
No
Clavier backlight
Yes
Île-style clavier
Yes
Clavier résistant aux éclaboussures
Yes
Clavier complet
Yes
Logiciel
Système d'exploitation installé *
ChromeOS
Caractéristiques spéciales du processeur
Technologie SpeedStep évoluée d'Intel
Yes
Intel VT-x avec Extended Page Tables (EPT)
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel® 64
Yes
Bit de verrouillage
Yes
États Idle
Yes
Configuration CPU (max)
1
Les options intégrées disponibles
No
Technologie Intel Virtualization Technology pour les E/S dirigées (VT-d)
Yes
Technologie de vitalisation d'Intel® (VT-x)
Yes
Caractéristiques spéciales
Type de haut parleur HP
HP Dual Speakers
Caméra avant HP
HP Webcam
Segment HP
Professionnel
Batterie
Technologie batterie
Lithium Polymère (LiPo)
Nombre de cellules de batterie
2
Capacité de la batterie *
47 Wh
Puissance
AC adaptateur puissance
45 W
Sécurité
Port de câble antivol
Yes
Lecteur d'empreintes digitales
No
Certificat
Halogène faible
Yes
Sustainability
Certificats de durabilité
ENERGY STAR, TCO
Technologies et matériaux durables
Faible teneur en halogène; Certifié TCO 8.0
Poids et dimensions
Largeur
295 mm
Profondeur
205,3 mm
Hauteur
20,9 mm
Poids *
1,45 kg
Informations sur l'emballage
Largeur du colis
67 mm
Profondeur du colis
435 mm
Hauteur du colis
260 mm
Avertissement HP Chromebook x360 11 G3 Intel® Celeron® N4020 29,5 cm (11.6") Écran tactile HD 4 Go LPDDR4-SDRAM 32 Go eMMC Wi-Fi 5 (802.11ac) ChromeOS Gris:
Avertissement

[1] Accès Internet requis et vendu séparément. Certaines applications nécessitent un achat.
[5] Test de 122 cm sur contreplaqué et test de 76 cm sur béton. Les résultats des tests de chute ne constituent pas une garantie de performance future dans les mêmes conditions. Un HP Care Pack avec protection contre tout dommage accidentel disponible en option est requis pour une couverture contre les dommages accidentels.
[6] Les tests HP Total Test Process ne garantissent pas les performances futures dans les mêmes conditions. Un HP Care Pack avec protection contre tout dommage accidentel disponible en option est requis pour une couverture contre les dommages accidentels.
[7] La technologie multicœur est conçue pour améliorer les performances de certains logiciels. Les clients ou applications logicielles ne bénéficieront pas nécessairement tous de cette technologie. Les performances et la fréquence d’horloge varient en fonction de la charge de travail applicative et de vos configurations matérielles et logicielles. Le système de numérotation, de désignation de marque et/ou de dénomination d’Intel ne correspond pas à une vitesse d’horloge.
[8] Vendu séparément. Accès à Internet requis et vendu séparément.
Clauses de non-responsabilité relatives aux descriptions techniques
La vitesse du processeur désigne le mode de performance maximale ; les processeurs fonctionnent à des vitesses inférieures en mode d’optimisation de la batterie.
La technologie multicœur est conçue pour améliorer les performances de certains produits logiciels. Les clients ou applications logicielles ne bénéficieront pas nécessairement tous de cette technologie. Les performances et la fréquence d’horloge varient selon la charge de travail des applications, et les configurations matérielles et logicielles. Le système de numérotation, de désignation de marque et/ou de dénomination d’Intel ne correspond pas à des performances plus élevées.
L’offre Google Drive est liée au présent appareil et n’est pas cessible. Non disponible avec l'inscription à la mise à niveau Chrome Enterprise. En cas de retour de l’appareil, le stockage supplémentaire sera révoqué. Pour pouvoir bénéficier de cette offre, vous devez utiliser Chrome OS™ 23 ou une version ultérieure. Accès Internet requis, mais non inclus. Des informations complémentaires sur l’expiration et les annulations, renouvellements et remboursements du forfait de stockage sont disponibles sur le site Internet de Google : https://support.google.com/chromebook/answer/2703646?hl=fr.
Point d'accès sans fil et service Internet requis et vendus séparément. Disponibilité limitée des points d'accès sans fil publics.
La technologie multicœur est conçue pour améliorer les performances de certains logiciels. Les applications logicielles et les clients ne bénéficient pas nécessairement de cette technologie. Les performances et la fréquence d'horloge varient en fonction de la charge de travail applicative et de votre configuration matérielle et logicielle. Le système de numérotation, de désignation de marque et/ou de dénomination d'Intel ne correspond pas à des performances plus élevées.
Les performances de la technologie Intel® Turbo Boost varient selon le matériel, les logiciels et la configuration générale du système. Pour en savoir plus, consultez le site http://www.intel.com/technology/turboboost/.
Les résolutions dépendent de la capacité de l’écran et des paramètres de résolution et de profondeur de couleur.
Vendu séparément ou en option.
HP Classroom Manager est vendu séparément. Le dispositif de contrôle et de verrouillage depuis l’ordinateur de l’enseignant nécessite l’achat de HP Classroom Manager.
Les mises à niveau Chrome Enterprise et Chrome Education sont vendues séparément et nécessitent une configuration unique, un abonnement, une console d’administration Google et le domaine de votre organisation. Veuillez consulter le site web https://support.google.com/a/answer/60216.
L’antivol de sécurité est vendu séparément.
Recharge la batterie jusqu’à 90 % en moins de 90 minutes lorsque le système est éteint ou en mode veille, s’il est utilisé avec l’adaptateur d’alimentation fourni avec l’ordinateur portable. Dès que le chargement a atteint une capacité de 90 %, la vitesse de charge revient à la vitesse normale. La durée de chargement peut varier de +/-10 % en raison de la tolérance aux pannes du système.
La disponibilité peut varier selon les pays.
Les services HP Care Pack sont vendus séparément. Les niveaux de service et les temps de réponse proposés avec les HP Care Packs peuvent varier en fonction de votre emplacement géographique. Le service prend effet à la date d’achat du matériel. Soumis à certaines restrictions et limitations. Pour en savoir plus, consultez le site www.hp.com/go/cpc. Les services HP sont régis par les conditions générales HP applicables du prestataire de service ou indiquées au client au moment de l’achat. La législation locale en vigueur peut octroyer des droits légaux supplémentaires au client. Ces droits ne sont en aucune façon affectés par les conditions générales de HP ni par la garantie limitée HP fournie avec votre produit HP.
D’après l’enregistrement US EPEAT® selon la norme IEEE 1680.1-2018 EPEAT®. Statut variable selon les pays. Pour plus d’informations, rendez-vous sur www.epeat.net.
Les modules d'alimentation, cordons d'alimentation, câbles et périphériques externes ne sont pas à faible teneur en halogène. Il se peut que les pièces de rechange obtenues après l'achat ne soient pas à faible teneur en halogène.
La caméra 5 mégapixels est vendue séparément ou disponible en option.
La configuration et la capacité de charge de la batterie sont optimisées pour améliorer la santé de la batterie au fil du temps sur la base des charges et de la température.
Pour les disques de stockage, 1 Go = 1 milliard d’octets. La capacité formatée réelle est inférieure. Jusqu’à 5,1 Go non disponibles pour l’utilisateur.