location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Chromebook 11MK G9 MediaTek MT8183 29,5 cm (11.6") Écran tactile HD 4 Go LPDDR4x-SDRAM 32 Go eMMC Wi-Fi 5 (802.11ac) ChromeOS Noir

Marque:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Famille de produit:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Chromebook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
11
HP segment:
HP segment
Professionnel
Nom du produit:
Le nom du produit est l’identification du produit pour la marque, souvent le nom du modèle, mais qui n’est pas complètement unique puisqu’il inclut des variantes du produit. Le nom de produit est un élément clé du titre produit chez Icecat dans la fiche produit.
11MK G9
Code produit:
Identificateur unique de la marque pour un produit. Plusieurs Codes produits peuvent être mappés à une fiche produit mère si les spécificités sont identiques. Nous cartographions les codes erronés ou parfois des variantes logistiques.
305Y7EA
GTIN (EAN/UPC):
European Article Number (EAN) et le Universal Product Code (UPC) sont plus connus sous le nom de code barres sur l'emballage d'un produit pour l'identifier de façon unique dans un magasin ou dans un processus logistique. Un produit peut avoir plusieurs codes barres en fonction des variations logistiques telles que l'emballage ou le pays.
0196068272562 show
Catégorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Qualité de la fiche produit: créée par Icecat
La qualité de la fiche produit peut être de différents niveaux:
données de base: Seules les informations de base du produit ont été importées (identifiants produit), la fiche produit n'a pas encore été décrite par un éditeur.
creé par HP: La fiche produit a été importée directement auprès du fabricant mais n'a pas encore été standardisée par un éditeur Icecat.
créée par Icecat: La fiche a été renseignée et standardisée par un éditeur Icecat.
Nombre de consultations du produit: 4202
Cette statistique est basée sur le téléchargement de cette fiche produit par 97136 sites e-commerce(sites marchands, sites de comparaisons, plateformes, distributeurs etc) depuis le L'Open Icecat contient les fiches produits des marques qui sponsorisent Icecat. Il y a, à ce jour, 94642 utilisateurs de l'Open Icecat (le catalogue gratuit)..
Info modifiées le: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jul 2023
Product end of life date
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Chromebook 11MK G9 MediaTek MT8183 29,5 cm (11.6") Écran tactile HD 4 Go LPDDR4x-SDRAM 32 Go eMMC Wi-Fi 5 (802.11ac) ChromeOS Noir
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - MediaTek MT8183 (2,0 GHz de fréquence de base, mémoire cache 2 Mo L2, 8 cœurs)
  • - Chrome OS
  • - Écran tactile HD de 29,5 cm (11,6 pouces) de diagonale
  • - Système graphique intégré MediaTek
  • - 4 GB memory; 32 GB eMMC storage
Garantie: Cette garantie limitée valable 1 an (1/1/0) couvre les pièces et la main d’œuvre pendant 1 an. Pas de réparation sur site. Les conditions générales varient selon le pays. Certaines restrictions et exclusions s’appliquent.
Description courte HP Chromebook 11MK G9 MediaTek MT8183 29,5 cm (11.6") Écran tactile HD 4 Go LPDDR4x-SDRAM 32 Go eMMC Wi-Fi 5 (802.11ac) ChromeOS Noir :
La description éditoriale courte de HP Chromebook 11MK G9 MediaTek MT8183 29,5 cm (11.6") Écran tactile HD 4 Go LPDDR4x-SDRAM 32 Go eMMC Wi-Fi 5 (802.11ac) ChromeOS Noir

Chromebook 11 MK G9 Education Edition, Chrome OS, 11.6", écran tactile, MediaTek MediaTek, 4Go RAM, 32Go eMMC, HD
Plus>>>
HP Chromebook 11MK G9 MediaTek MT8183 29,5 cm (11.6") Écran tactile HD 4 Go LPDDR4x-SDRAM 32 Go eMMC Wi-Fi 5 (802.11ac) ChromeOS Noir:
Le texte marketing officiel de HP Chromebook 11MK G9 MediaTek MT8183 29,5 cm (11.6") Écran tactile HD 4 Go LPDDR4x-SDRAM 32 Go eMMC Wi-Fi 5 (802.11ac) ChromeOS Noir tel que fournis par le fabricant

Fin et durable, ce HP Chromebook est conçu pour résister aux élèves et aux jours d’école
Aidez les élèves à exploiter tout leur potentiel grâce à l’apprentissage basé sur le cloud[2] qu’offre l’ordinateur durable HP Chromebook 11MK G9 EE. D’une épaisseur inférieure à 19 mm, ce modèle HP Chromebook suit le rythme effréné des élèves. Rapide et sûr, le système d’exploitation Chrome OS facilite la gestion informatique.

Brève description sommaire HP Chromebook 11MK G9 MediaTek MT8183 29,5 cm (11.6") Écran tactile HD 4 Go LPDDR4x-SDRAM 32 Go eMMC Wi-Fi 5 (802.11ac) ChromeOS Noir:
Cette description courte de la fiche technique du HP Chromebook 11MK G9 MediaTek MT8183 29,5 cm (11.6") Écran tactile HD 4 Go LPDDR4x-SDRAM 32 Go eMMC Wi-Fi 5 (802.11ac) ChromeOS Noir est générée automatiquement en utilisant le titre du produit et les six premières caractéristiques clés

HP Chromebook 11MK G9, MediaTek, 2 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 4 Go, 32 Go

Description longue HP Chromebook 11MK G9 MediaTek MT8183 29,5 cm (11.6") Écran tactile HD 4 Go LPDDR4x-SDRAM 32 Go eMMC Wi-Fi 5 (802.11ac) ChromeOS Noir:
C'est une description longue de HP Chromebook 11MK G9 MediaTek MT8183 29,5 cm (11.6") Écran tactile HD 4 Go LPDDR4x-SDRAM 32 Go eMMC Wi-Fi 5 (802.11ac) ChromeOS Noir générée automatiquement, basée sur le titre du produit et les trois premières caractéristiques des cinq premiers groupes clés.

HP Chromebook 11MK G9. Type de produit: Chromebook, Elément de format: Boîte coquille. Famille de processeur: MediaTek, Modèle de processeur: MT8183, Fréquence du processeur: 2 GHz. Taille de l'écran: 29,5 cm (11.6"), Type HD: HD, Résolution de l'écran: 1366 x 768 pixels, Écran tactile. Mémoire interne: 4 Go, Type de mémoire interne: LPDDR4x-SDRAM. Capacité totale de stockage: 32 Go, Supports de stockage: eMMC. Système d'exploitation installé: ChromeOS. Couleur du produit: Noir

Conçu pour être fiable. Pensé pour être durable.

Apprenez en toutes circonstances. Ce HP Chromebook offre une épaisseur inférieure à 19 mm et résiste à des chutes jusqu’à 122 cm[4]. Il respecte la norme militaire américaine MIL-STD-810[5] et les tests d’éducation HP[3]. Le clavier ancré texturé résiste aux tentatives de retrait des touches, aux petites éclaboussures et à la poussière.

Boostez la productivité des élèves

Profitez de la simplicité et de la sécurité de Chrome OS, mais aussi d’une RAM généreuse qui vous permet de vous connecter rapidement, de lire ou de diffuser des cours, de réaliser vos travaux — et bien plus encore. Maintenez votre productivité, grâce à une batterie à autonomie prolongée et à HP Fast Charge, qui charge la batterie à hauteur de 90 % en seulement 90 minutes[7].

Un compagnon nomade

Grâce à la webcam HD, participez à des discussions virtuelles dynamiques et collaborez de manière interactive avec des élèves et des enseignants. Le Wi-Fi 2x2 802.11ac10 prend en charge le MU-MIMO[11] et le réseau sans fil HP Extended Range[12], pour une connectivité rapide et fiable, même sur les réseaux sans fil bondés.

Connectivité universelle et chargement avec USB-C™

Utilisez le port USB-C™ pour accéder à vos accessoires USB-C™ et les charger à partir de votre Chromebook™ ou pour charger votre Chromebook™ à partir de n’importe quel adaptateur USB-C™.

Esthétique embellie

Contribue à éviter les dégradations, les infiltrations d’eau et les altérations grâce à un clavier qui résiste au crochetage, aux éclaboussures et au retrait des touches.

Simplifier les déploiements

Chrome OS offre une expérience de maintenance réduite grâce aux mises à jour logicielles automatiques et à la protection contre les virus. [1]

Applications et contenu pour un apprentissage étendu

Donnez un nouvel élan à l’apprentissage avec un accès aux applications Google Play™ Store et Android™, qui incluent des milliers d’applications d’enseignement innovantes, faciles à gérer, que vous pouvez partager instantanément. [1]

Design
Type de produit *
Chromebook
Couleur du produit *
Noir
Elément de format *
Boîte coquille
position de marché
Cloud computing
Année de lancement
2021
Pays d'origine
Chine
Nom de marque original
HP
Écran
Taille de l'écran *
29,5 cm (11.6")
Résolution de l'écran *
1366 x 768 pixels
Écran tactile *
Yes
Type HD
HD
Type de panneau
IPS
Ratio de format d'image
16:9
Écran antireflet
Yes
Luminosité de l'écran
220 cd/m²
Diagonale verrerie (cm)
29,5 cm
Espace de couleur RGB
NTSC
Palette de couleurs
45%
Processeur
Fabricant de processeur *
MediaTek
Famille de processeur *
MediaTek
Modèle de processeur *
MT8183
Nombre de coeurs de processeurs
8
Processeur nombre de threads
16
Fréquence du processeur *
2 GHz
Le cache du processeur
2 Mo
Type de cache de processeur
L2
Mémoire
Mémoire interne *
4 Go
Type de mémoire interne
LPDDR4x-SDRAM
Fréquence de la mémoire
4266 MHz
Element de la forme de mémoire
Intégré
Emplacements mémoire
1x SO-DIMM
Mémoire interne maximale *
8 Go
Nombre de ports internes d'extension de mémoire libre
1
ECC
No
Non-ECC
Yes
Support de stockage
Capacité totale de stockage *
32 Go
Supports de stockage *
eMMC
Memoire flash
32 Go
Type de lecteur optique *
No
Lecteur de cartes mémoires intégré
Yes
Cartes mémoire compatibles
MicroSD (TransFlash), SD, SDHC, SDXC
Graphique
Modèle d'adaptateur graphique discrêt *
Indisponible
À bord adaptateur graphique *
Yes
Adaptateur graphique *
No
Famille d'adaptateur graphique intégré
MediaTek Integrated Graphics
Modèle d'adaptateur graphique à bord *
MediaTek Integrated Graphics
Audio
Haut-parleurs intégrés
Yes
Nombre de haut-parleurs intégrés
2
Microphone intégré
Yes
Caméra
Caméra avant
Yes
Caméra avant de type HD
HD
Réseau
Norme Wi-Fi *
Wi-Fi 5 (802.11ac)
Standards wifi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Connexion au réseau mobile *
No
Type d'antenne
2x2
Modèle de contrôleur WLAN
Qualcomm Atheros QCA6174A-3
Fabricant du contrôleur WLAN
Qualcomm
Ethernet/LAN
No
Bluetooth
Yes
Réseau
Version du Bluetooth
4.2
Miracast
Yes
MIMO (entrées multiples, sorties multiples)
Yes
Type MIMO
Multi User MIMO
Connectivité
Quantité de Ports USB 2.0 *
1
Quantité de ports de type A USB 3.2 Gen 1 (3.1 Gen 1) *
1
Quantité de ports de type C USB 3.2 Gen 1 (3.1 Gen 1) *
1
Combo casque / microphone Port
Yes
Type de port de chargement
USB Type-C
Mode alternatif de DisplayPort USB de type C
Yes
Capacité de puissance USB
Yes
représentation / réalisation
Carte mère chipset
MediaTek SoC
Clavier
Caractéristiques spéciales du clavier
Anti-crochetage et étanche
Dispositif de pointage
Clickpad
Pavé numérique *
No
Île-style clavier
Yes
Clavier résistant aux éclaboussures
Yes
Clavier complet
Yes
Logiciel
Architecture du système d'exploitation
64-bit
Logiciels pré-installés
Mise à niveau Chrome Education (vendue séparément); HP Classroom Manager (vendu séparément)
Logiciel de test
Lecteur 100 Go Google Drive™ (2 ans d'abonnement inclus)
Système d'exploitation installé *
ChromeOS
Caractéristiques spéciales
Type de haut parleur HP
HP Dual Speakers
Caméra avant HP
HP Webcam
Outils de sécurité HP
Emplacement pour dispositif antivol Nano ; Google Titan C
Segment HP
Professionnel
Batterie
Technologie batterie
Lithium Polymère (LiPo)
Nombre de cellules de batterie
2
Capacité de la batterie *
47 Wh
Chargement rapide
Yes
Durée de charge rapide (90%)
90 min
Puissance
AC adaptateur puissance
45 W
Fréquence de l'adaptateur secteur
50 - 60 Hz
Tension d'entrée de l'adaptateur secteur
100 - 240 V
Sécurité
Port de câble antivol
Yes
Protection par mot de passe
Yes
Protection avec mot de passe
BIOS, Bouton marche, Utilisateur
Certificat
Halogène faible
Yes
Sustainability
Conformité à la durabilité
Yes
Certificats de durabilité
ENERGY STAR, TCO
Technologies et matériaux durables
Faible teneur en halogène; Certifié TCO 8.0
Poids et dimensions
Largeur
295 mm
Profondeur
205,3 mm
Hauteur
18,8 mm
Poids *
1,34 kg
Informations sur l'emballage
Largeur du colis
67 mm
Profondeur du colis
435 mm
Hauteur du colis
260 mm
Autres caractéristiques
Nombre de haut-parleurs
2
Avertissement HP Chromebook 11MK G9 MediaTek MT8183 29,5 cm (11.6") Écran tactile HD 4 Go LPDDR4x-SDRAM 32 Go eMMC Wi-Fi 5 (802.11ac) ChromeOS Noir:
Avertissement

[2] Accès Internet requis, mais non inclus.
[3] Les tests HP Total Test Process ne garantissent pas les performances futures dans les mêmes conditions. Un HP Care Pack avec protection contre tout dommage accidentel disponible en option est requis pour une couverture contre les dommages accidentels.
[4] Test de 122 cm sur du contreplaqué et de 76 cm sur du béton. Le test de chute ne garantit pas les performances futures dans les mêmes conditions. Un HP Care Pack avec protection contre tout dommage accidentel disponible en option est requis pour une couverture contre les dommages accidentels.
[5] Les tests MIL-STD ne sont pas destinés à démontrer l'adéquation du matériel à une utilisation militaire ou au cahier des charges contractuelles du département de la Défense des États-Unis. Les résultats des tests ne constituent pas une garantie de performance future dans les mêmes conditions. Un HP Care Pack avec protection contre les dommages accidentels (disponible en option) est nécessaire pour une couverture contre les dommages accidentels.
[7] Recharge la batterie jusqu’à 90 % en moins de 90 minutes lorsque le système est hors tension ou en mode veille, s’il est utilisé avec l’adaptateur d’alimentation fourni avec l’ordinateur portable et qu’aucun autre appareil externe n’est connecté. Dès que la charge a atteint une capacité de 90 %, la vitesse de charge revient à la normale. La durée de chargement peut varier de +/- 10 % en raison de la tolérance aux pannes du système.
[11] La technologie sans fil MU-MIMO (Multiple-Input Multiple-Output) utilise plusieurs émetteurs et récepteurs pour améliorer le transfert de données. Le MIMO nécessite un routeur MU-MIMO (vendu séparément).
[12] Résultat basé sur des tests internes par rapport au produit de la génération précédente avec le module LAN sans fil 802.11ac.

[1] Accès Internet requis et vendu séparément. Certaines applications nécessitent un achat.

Clauses de non-responsabilité relatives aux descriptions techniques
La vitesse du processeur désigne le mode de performance maximale ; les processeurs fonctionnent à des vitesses inférieures en mode d’optimisation de la batterie.
Pour les disques de stockage, 1 Go = 1 milliard d'octets. 1 To = 1 billion d'octets. La capacité formatée réelle est inférieure. Jusqu'à 30 Go (pour Windows 10) sont réservés au logiciel de récupération du système.
Point d'accès sans fil et service Internet requis et vendus séparément. Disponibilité limitée des points d'accès sans fil publics.
Chromecast doit être acheté séparément.
Un contenu HD est nécessaire pour visualiser des images HD.
Les résolutions reposent largement sur la capacité de surveillance et les paramètres de profondeur de couleur et de résolution.
Le filtre de confidentialité intégré HP Sure View est une fonctionnalité en option, qui doit être configurée à l’achat et est conçue pour fonctionner en mode paysage.
L’offre Google Drive est liée au présent matériel et n’est pas cessible. Si le périphérique est renvoyé, le stockage supplémentaire sera révoqué. Pour pouvoir bénéficier de cette offre, vous devez utiliser Chrome OS™ 23 ou une version ultérieure. Accès Internet requis, mais non inclus. Pour en savoir plus sur les remboursements, les renouvellements, les annulations et l’expiration du forfait de stockage, consultez le site Web de Google : https://support.google.com/chromebook/answer/2703646?hl=fr
La mise à niveau Chrome Education nécessite une configuration unique, un abonnement, une console d’administration Google et le domaine de votre organisation. Voir la page : https://support.google.com/a/answer/60216.
HP Classroom Manager est vendu séparément. Le dispositif de contrôle et de verrouillage depuis l’ordinateur de l’enseignant nécessite l’achat de HP Classroom Manager.
Système de verrouillage vendu séparément.
Recharge la batterie jusqu’à 90 % en moins de 90 minutes lorsque le système est éteint ou en mode veille, s’il est utilisé avec l’adaptateur d’alimentation fourni avec l’ordinateur portable. Dès que le chargement a atteint une capacité de 90 %, la vitesse de charge revient à la vitesse normale. La durée de chargement peut varier de +/-10 % en raison de la tolérance aux pannes du système.
Les services HP Care Pack sont vendus séparément. Les niveaux de service et les temps de réponse proposés avec les HP Care Packs peuvent varier en fonction de votre emplacement géographique. Le service prend effet à la date d’achat du matériel. Soumis à certaines restrictions et limitations. Pour en savoir plus, consultez le site www.hp.com/go/cpc. Les services HP sont régis par les conditions générales de service HP applicables fournies ou indiquées au client au moment de l’achat. La législation locale en vigueur peut octroyer des droits légaux supplémentaires au client. Ces droits ne sont en aucune façon affectés par les conditions générales de HP ni par la garantie limitée HP fournie avec votre produit HP.
D’après l’enregistrement US EPEAT® selon la norme IEEE 1680.1-2018 EPEAT®. Statut variable selon les pays. Pour plus d’informations, rendez-vous sur www.epeat.net.
Les modules d'alimentation, cordons d'alimentation, câbles et périphériques externes ne sont pas à faible teneur en halogène. Il se peut que les pièces de rechange obtenues après l'achat ne soient pas à faible teneur en halogène.
La capacité réelle en watt-heures (Wh) de la batterie varie selon la capacité de conception. La capacité de la batterie diminue naturellement avec la durée de conservation, le temps, l’utilisation, l’environnement, la température, la configuration du système, les applications chargées, les fonctionnalités, les paramètres de gestion de l’alimentation et d’autres facteurs.
La luminosité réelle est plus faible avec HP Sure View ou l’écran tactile.
Point d’accès sans fil et service Internet requis et vendus séparément. La disponibilité des points d’accès sans fil publics peut être limitée. Le Wi-Fi 5 (802.11 ac) est rétrocompatible avec les spécifications précédentes de 802.11.
La technologie sans fil MU-MIMO (Multiple-Input Multiple-Output) utilise plusieurs émetteurs et récepteurs pour améliorer le transfert de données. Le MIMO nécessite un routeur MU-MIMO (vendu séparément).
Emballage de la caisse extérieure et cales en carton ondulé fabriqués à 100 % à partir de fibres recyclées et certifiées issues de sources durables.
La technologie multicœur est conçue pour améliorer les performances de certains produits logiciels. Les clients ou les applications logicielles ne bénéficieront pas nécessairement tous de l’utilisation de cette technologie. Les performances et la fréquence d’horloge varient selon la charge de travail des applications ainsi que selon les configurations matérielle et logicielle. Le système de numérotation, de désignation de marque ou de dénomination de MediaTek ne correspond pas à des performances plus élevées.