location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY 17-cg0008nb Intel® Core™ i5 i5-1035G1 Ordinateur portable 43,9 cm (17.3") Full HD 16 Go DDR4-SDRAM 1 To SSD NVIDIA GeForce MX330 Wi-Fi 6 (802.11ax) Windows 10 Home Argent

Marque:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Famille de produit:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
17
HP segment:
HP segment
Maison
Nom du produit:
Le nom du produit est l’identification du produit pour la marque, souvent le nom du modèle, mais qui n’est pas complètement unique puisqu’il inclut des variantes du produit. Le nom de produit est un élément clé du titre produit chez Icecat dans la fiche produit.
17-cg0008nb
Code produit:
Identificateur unique de la marque pour un produit. Plusieurs Codes produits peuvent être mappés à une fiche produit mère si les spécificités sont identiques. Nous cartographions les codes erronés ou parfois des variantes logistiques.
2Z1E1EA
GTIN (EAN/UPC):
European Article Number (EAN) et le Universal Product Code (UPC) sont plus connus sous le nom de code barres sur l'emballage d'un produit pour l'identifier de façon unique dans un magasin ou dans un processus logistique. Un produit peut avoir plusieurs codes barres en fonction des variations logistiques telles que l'emballage ou le pays.
0195697104503 show
Catégorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Qualité de la fiche produit: créée par Icecat
La qualité de la fiche produit peut être de différents niveaux:
données de base: Seules les informations de base du produit ont été importées (identifiants produit), la fiche produit n'a pas encore été décrite par un éditeur.
creé par HP: La fiche produit a été importée directement auprès du fabricant mais n'a pas encore été standardisée par un éditeur Icecat.
créée par Icecat: La fiche a été renseignée et standardisée par un éditeur Icecat.
Nombre de consultations du produit: 2294
Cette statistique est basée sur le téléchargement de cette fiche produit par 97136 sites e-commerce(sites marchands, sites de comparaisons, plateformes, distributeurs etc) depuis le L'Open Icecat contient les fiches produits des marques qui sponsorisent Icecat. Il y a, à ce jour, 94642 utilisateurs de l'Open Icecat (le catalogue gratuit)..
Info modifiées le: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jul 2021
Product end of life date
Bullet Points HP ENVY 17-cg0008nb Intel® Core™ i5 i5-1035G1 Ordinateur portable 43,9 cm (17.3") Full HD 16 Go DDR4-SDRAM 1 To SSD NVIDIA GeForce MX330 Wi-Fi 6 (802.11ax) Windows 10 Home Argent
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i5-1035G1 (fréquence de base 1,0 GHz, jusqu’à 3,6 GHz avec technologie Intel® Turbo Boost, mémoire cache L3 6 Mo, 4 cœurs)
  • - Windows 10 Famille 64
  • - Écran Full HD d’une diagonale de 43,9 cm (17,3 pouces)
  • - Carte NVIDIA® GeForce® MX330 (mémoire GDDR5 2 Go dédiée)
  • - 16 GB memory; 1 TB SSD storage
Garantie: La garantie limitée de 2 ans (2/2/0) couvre les pièces et la main-d’œuvre pendant 2 ans. Pas de réparation sur site. Les conditions générales varient selon le pays. Certaines restrictions et exclusions s’appliquent. Service d’assistance inclus: Support matériel HP groupé sur site pour ordinateurs portables haut de gamme - 2 ans. Les délais d'intervention et les niveaux de service HP Care Pack peuvent varier selon la région. Le service prend effet à la date d'achat du matériel. Certaines restrict
Description courte HP ENVY 17-cg0008nb Intel® Core™ i5 i5-1035G1 Ordinateur portable 43,9 cm (17.3") Full HD 16 Go DDR4-SDRAM 1 To SSD NVIDIA GeForce MX330 Wi-Fi 6 (802.11ax) Windows 10 Home Argent :
La description éditoriale courte de HP ENVY 17-cg0008nb Intel® Core™ i5 i5-1035G1 Ordinateur portable 43,9 cm (17.3") Full HD 16 Go DDR4-SDRAM 1 To SSD NVIDIA GeForce MX330 Wi-Fi 6 (802.11ax) Windows 10 Home Argent

ENVY Laptop 17-cg0008nb, 17.3", Windows 10 Famille 64, Intel® Core™ i5, 16Go RAM, 1To Disque SSD, NVIDIA® GeForce® MX330, FHD, Argent naturel
Plus>>>
HP ENVY 17-cg0008nb Intel® Core™ i5 i5-1035G1 Ordinateur portable 43,9 cm (17.3") Full HD 16 Go DDR4-SDRAM 1 To SSD NVIDIA GeForce MX330 Wi-Fi 6 (802.11ax) Windows 10 Home Argent:
Le texte marketing officiel de HP ENVY 17-cg0008nb Intel® Core™ i5 i5-1035G1 Ordinateur portable 43,9 cm (17.3") Full HD 16 Go DDR4-SDRAM 1 To SSD NVIDIA GeForce MX330 Wi-Fi 6 (802.11ax) Windows 10 Home Argent tel que fournis par le fabricant

Créez sans limites
À la hauteur de votre imagination. Cet écran immersif de 43,9 cm (17,3 pouces) vous invite à créer en toute simplicité des visuels réalistes aux couleurs justes et éclatantes. Et parce que vous pouvez personnaliser les performances du système, vous restez toujours aux commandes de votre univers créatif. Tout cela en gardant l’esprit tranquille, car des fonctions de confidentialité vous assurent que vos œuvres sont protégées jusqu’au moment où vous choisissez de les partager.

Brève description sommaire HP ENVY 17-cg0008nb Intel® Core™ i5 i5-1035G1 Ordinateur portable 43,9 cm (17.3") Full HD 16 Go DDR4-SDRAM 1 To SSD NVIDIA GeForce MX330 Wi-Fi 6 (802.11ax) Windows 10 Home Argent:
Cette description courte de la fiche technique du HP ENVY 17-cg0008nb Intel® Core™ i5 i5-1035G1 Ordinateur portable 43,9 cm (17.3") Full HD 16 Go DDR4-SDRAM 1 To SSD NVIDIA GeForce MX330 Wi-Fi 6 (802.11ax) Windows 10 Home Argent est générée automatiquement en utilisant le titre du produit et les six premières caractéristiques clés

HP ENVY 17-cg0008nb, Intel® Core™ i5, 1 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 16 Go, 1 To

Description longue HP ENVY 17-cg0008nb Intel® Core™ i5 i5-1035G1 Ordinateur portable 43,9 cm (17.3") Full HD 16 Go DDR4-SDRAM 1 To SSD NVIDIA GeForce MX330 Wi-Fi 6 (802.11ax) Windows 10 Home Argent:
C'est une description longue de HP ENVY 17-cg0008nb Intel® Core™ i5 i5-1035G1 Ordinateur portable 43,9 cm (17.3") Full HD 16 Go DDR4-SDRAM 1 To SSD NVIDIA GeForce MX330 Wi-Fi 6 (802.11ax) Windows 10 Home Argent générée automatiquement, basée sur le titre du produit et les trois premières caractéristiques des cinq premiers groupes clés.

HP ENVY 17-cg0008nb. Type de produit: Ordinateur portable, Elément de format: Boîte coquille. Famille de processeur: Intel® Core™ i5, Modèle de processeur: i5-1035G1, Fréquence du processeur: 1 GHz. Taille de l'écran: 43,9 cm (17.3"), Type HD: Full HD, Résolution de l'écran: 1920 x 1080 pixels. Mémoire interne: 16 Go, Type de mémoire interne: DDR4-SDRAM. Capacité totale de stockage: 1 To, Supports de stockage: SSD. Modèle d'adaptateur graphique à bord: Intel® UHD Graphics. Système d'exploitation installé: Windows 10 Home. Couleur du produit: Argent

La puissance au service de votre créativité
La puissance au service de votre créativité

Avec un processeur Intel® Core™ puissant, une mémoire et un stockage conséquents, votre créativité prend vie plus simplement et plus rapidement que jamais auparavant. De plus, à l’aide d’un capteur thermique IR et du logiciel HP Command Center, vous pouvez personnaliser les performances du système, la vitesse du ventilateur et la température externe en fonction de vos besoins de création.

Une conception intelligente
Une conception intelligente

Parfois, plus c’est grand, mieux c’est. Regardez vos créations prendre vie sur un immense écran à micro-bords haute définition aux couleurs aussi vives que fidèles.

Des fonctions de confidentialité pour votre tranquillité d’esprit
Des fonctions de confidentialité pour votre tranquillité d’esprit

Préservez votre confidentialité grâce à un obturateur de caméra impossible à pirater et à un bouton dédié de coupure du microphone.

Design
Type de produit *
Ordinateur portable
Couleur du produit *
Argent
Elément de format *
Boîte coquille
position de marché
Premium
Pays d'origine
Chine
Écran
Taille de l'écran *
43,9 cm (17.3")
Résolution de l'écran *
1920 x 1080 pixels
Écran tactile *
No
Type HD
Full HD
Type de panneau
IPS
Rétroéclairage à LED
Yes
Ratio de format d'image
16:9
Type de verre de l'écran
Vitre bord à bord
Luminosité de l'écran
300 cd/m²
Diagonale verrerie (cm)
43,9 cm
Espace de couleur RGB
sRGB
Palette de couleurs
100%
Processeur
Fabricant de processeur *
Intel
Famille de processeur *
Intel® Core™ i5
Génération de processeurs
10e génération de processeurs Intel® Core™ i5
Modèle de processeur *
i5-1035G1
Nombre de coeurs de processeurs
4
Processeur nombre de threads
8
Fréquence du processeur Turbo
3,6 GHz
Fréquence du processeur *
1 GHz
Le cache du processeur
6 Mo
Type de cache de processeur
L3
Fréquence d'enveloppe thermique élevée configurable
1,2 GHz
Enveloppe thermique élevée configurable
25 W
TDP configurable vers le bas
13 W
Fréquence d'enveloppe thermique faible configurable
0,7 GHz
Mémoire
Mémoire interne *
16 Go
Type de mémoire interne
DDR4-SDRAM
Fréquence de la mémoire
3200 MHz
Element de la forme de mémoire
SO-DIMM
Disposition de la mémoire (fente x taille)
2 x 8 Go
Emplacements mémoire
2x SO-DIMM
ECC
No
Support de stockage
Capacité totale de stockage *
1 To
Supports de stockage *
SSD
Capacité SDD totale
1 To
Nombre de SSD installés
1
Capacité du Solid State Drive (SSD)
1 To
Interface du Solid State Drive (SSD)
PCI Express, NVMe
NVMe
Yes
Facteur de forme SSD
M.2
Type de lecteur optique *
No
Lecteur de cartes mémoires intégré
Yes
Cartes mémoire compatibles
SD
Graphique
Fabricant de carte graphique discrète
NVIDIA
Modèle d'adaptateur graphique discrêt *
NVIDIA GeForce MX330
Carte graphique distincte
2 Go
Type de carte graphique
GDDR5
À bord adaptateur graphique *
Yes
Adaptateur graphique *
Yes
Modèle d'adaptateur graphique à bord *
Intel® UHD Graphics
Audio
Système audio
B&O PLAY
Nombre de haut-parleurs intégrés
2
Microphone intégré
Yes
Caméra
Caméra avant
Yes
Format du signal de caméra avant
720p
Caméra avant de type HD
HD
Réseau
Norme Wi-Fi *
Wi-Fi 6 (802.11ax)
Standards wifi
Wi-Fi 6 (802.11ax)
Connexion au réseau mobile *
No
Type d'antenne
2x2
Modèle de contrôleur WLAN
Intel Wi-Fi 6 AX201
Fabricant du contrôleur WLAN
Intel
Ethernet/LAN
No
LAN Ethernet : taux de transfert des données
100 Mbit/s
Réseau
Bluetooth
Yes
Version du Bluetooth
5.0
Miracast
Yes
MIMO (entrées multiples, sorties multiples)
Yes
Type MIMO
Multi User MIMO
Connectivité
Quantité de ports de type A USB 3.2 Gen 1 (3.1 Gen 1) *
3
Quantité de ports de type C USB 3.2 Gen 2 (3.1 Gen 2)
1
Quantité de ports HDMI *
1
Version HDMI
2.0
Combo casque / microphone Port
Yes
Mode alternatif de DisplayPort USB de type C
Yes
Veille et charge USB
Yes
Ports veille et charge USB
2
représentation / réalisation
Carte mère chipset
Intel SoC
Accéléromètre
Yes
Capteur de température
Yes
Clavier
Dispositif de pointage
Pavé tactile
Pavé numérique *
Yes
Clavier backlight
Yes
Clavier complet
Yes
Logiciel
Architecture du système d'exploitation
64-bit
Logiciels pré-installés
Dropbox, Netflix
Logiciel de test
McAfee LiveSafe, Microsoft Office 365
Système d'exploitation installé *
Windows 10 Home
Caractéristiques spéciales du processeur
Technologie Trusted Execution d'Intel
No
Intel VT-x avec Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Programme Intel Stable Image Platform Program (SIPP)
No
Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel® 64
Yes
Bit de verrouillage
Yes
États Idle
Yes
Configuration CPU (max)
1
Les options intégrées disponibles
No
Technologie Intel Virtualization Technology pour les E/S dirigées (VT-d)
Yes
Technologie de vitalisation d'Intel® (VT-x)
Yes
Caractéristiques spéciales
HP JumpStart
Yes
HP 3D DriveGuard
Yes
HP Audio Boost
Yes
Génération HP Audio Boost
Gen 2
Type de haut parleur HP
HP Dual Speakers
Commutateur audio HP Audio Switch
Yes
HP Support Assistant
Yes
HP Imagepad
Yes
Caméra avant HP
HP Wide Vision HD
Segment HP
Maison
Batterie
Technologie batterie
Lithium Polymère (LiPo)
Nombre de cellules de batterie
4
Capacité de la batterie *
55,67 Wh
Autonomie maximum de la batterie
8,5 h
Chargement rapide
Yes
Durée de charge rapide (50%)
45 min
Poids de la batterie
260 g
Puissance
AC adaptateur puissance
65 W
Sécurité
Lecteur d'empreintes digitales
Yes
Sustainability
Certificats de durabilité
EPEAT Silver, ENERGY STAR
Poids et dimensions
Largeur
399 mm
Profondeur
259 mm
Hauteur
19,3 mm
Poids *
2,73 kg
Informations sur l'emballage
Largeur du colis
69 mm
Profondeur du colis
552 mm
Hauteur du colis
305 mm
Poids du paquet
4,53 kg
Source Résumé Testseek Taux moyen
Commentaires
Updated:
2020-11-07 06:49:14
Fr a recueilli 10 avis d’experts pour HP ENVY 17-cg0008nb Intel® Core™ i5 i5-1035G1 Ordinateur portable 43,9 cm (17.3") Full HD 16 Go DDR4-SDRAM 1 To SSD NVIDIA GeForce MX330 Wi-Fi 6 (802.11ax) Windows 10 Home Argent et la note moyenne est de 81 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
81%
Avertissement HP ENVY 17-cg0008nb Intel® Core™ i5 i5-1035G1 Ordinateur portable 43,9 cm (17.3") Full HD 16 Go DDR4-SDRAM 1 To SSD NVIDIA GeForce MX330 Wi-Fi 6 (802.11ax) Windows 10 Home Argent:
Avertissement

Clauses de non-responsabilité relatives aux descriptions techniques
25 Go de stockage Dropbox gratuit pendant 12 mois à compter de la date d’enregistrement. Pour en savoir plus et connaître les conditions générales d'utilisation, notamment les politiques d'annulation, consultez le site de Dropbox à l'adresse https://www.dropbox.com/help/space/hp-promotion. Service Internet requis et non inclus.
Abonnement gratuit de 30 jours au service McAfee LiveSafe inclus. Accès Internet requis, mais non inclus. Abonnement requis après expiration.
L’autonomie de la batterie Windows 10 MobileMark 18 varie selon divers facteurs, et notamment le modèle, la configuration, les applications chargées, les fonctionnalités, l’utilisation, la fonction sans fil et les réglages de gestion d’alimentation. La capacité maximale de la batterie diminue naturellement avec le temps et l’utilisation. Consultez le site https://bapco.com/products/mobilemark-2018/ pour plus d’informations.
Recharge votre batterie jusqu’à 50 % en 45 minutes lorsque le système est hors tension (avec la commande « Arrêter »). Nous recommandons d’utiliser l’adaptateur HP fourni avec l’ordinateur portable, n’utilisez pas un chargeur de batterie d’une capacité inférieure. Une fois que le chargement a atteint 50 %, la vitesse de chargement revient à la vitesse normale. La durée de chargement peut varier de +/-10 % en raison de la tolérance aux pannes du système. Disponible sur certains produits HP seulement. Rendez-vous sur le site http://store.hp.com pour obtenir une liste complète des caractéristiques du produit.
La technologie multicœur est conçue pour améliorer les performances de certains logiciels. Les applications logicielles et les clients ne bénéficient pas nécessairement de cette technologie. Les performances et la fréquence d'horloge varient en fonction de la charge de travail applicative et de votre configuration matérielle et logicielle. Le système de numérotation, de désignation de marque et/ou de dénomination d'Intel ne correspond pas à des performances plus élevées.
Les performances de la technologie Intel® Turbo Boost varient selon le matériel, les logiciels et la configuration générale du système. Pour en savoir plus, consultez le site http://www.intel.com/technology/turboboost/.
Autonomie de la batterie testée par HP avec une lecture vidéo Full HD en continu, une résolution de 1080p (1920 x 1080), une luminosité de 150 nits, un niveau audio de 17 %, un niveau audio de lecture vidéo de 100 %, lu à partir d’un stockage local en plein écran, avec un casque connecté, option sans fil activée mais non connectée. L’autonomie réelle de la batterie varie selon la configuration et la capacité maximale diminue naturellement avec le temps et l’utilisation.
Le Wi-Fi® prenant en charge des vitesses de l'ordre du gigaoctet n'est disponible que lors du transfert de fichiers entre deux périphériques connectés au même routeur. Nécessite un routeur sans fil vendu séparément et prenant en charge les canaux 160 MHz.
Point d’accès sans fil et service Internet requis et vendus séparément. Disponibilité limitée des points d’accès sans fil publics.
Point d’accès sans fil et service Internet requis et vendus séparément. La disponibilité des points d’accès sans fil publics peut être limitée. Wi-Fi 6 (802.11ax) est rétrocompatible avec les spécifications précédentes de Wi-Fi 802.11. Les spécifications du Wi-Fi 6 sont temporaires et non définitives. Si les spécifications définitives diffèrent de ces spécifications temporaires, la capacité de l’ordinateur portable à communiquer avec d’autres périphériques Wi-Fi 6 peut s’en trouver affectée. Disponible uniquement dans les pays où le Wi-Fi 802.11ax est pris en charge.
Le Wi-Fi 6 (802.11ax) n’est pas pris en charge en Ukraine, en Russie et en Indonésie où les paramètres Wi-Fi seront optimisés pour les exigences réglementaires locales (802.11ac).
Toutes les spécifications de performance sont les spécifications nominales fournies par les fabricants de composants HP ; les performances réelles peuvent être plus élevées ou plus faibles.
Pourcentage entre les zones d’affichage active et non active d’une part et la zone d’affichage active plus la bordure d’autre part. La mesure s’effectue avec le couvercle placé en position verticale sur le bureau.
HP Veille et Charge nécessite un câble ou une clé USB standard à protocole de charge type-A/type-C avec appareil externe pour une fonctionnalité complète.
Retour à LastPass Basic après 30 jours.
Doit être activé dans les 180 jours suivant l’activation de Windows.