location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP x2 210 G2 Intel Atom® x5-Z8350 Hybride (2-en-1) 25,6 cm (10.1") Écran tactile WXGA 4 Go LPDDR3-SDRAM 64 Go Flash Wi-Fi 5 (802.11ac) Windows 10 Home Argent

Marque:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Famille de produit:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
x2
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
210
HP segment:
HP segment
Maison
Nom du produit:
Le nom du produit est l’identification du produit pour la marque, souvent le nom du modèle, mais qui n’est pas complètement unique puisqu’il inclut des variantes du produit. Le nom de produit est un élément clé du titre produit chez Icecat dans la fiche produit.
210 G2
Code produit:
Identificateur unique de la marque pour un produit. Plusieurs Codes produits peuvent être mappés à une fiche produit mère si les spécificités sont identiques. Nous cartographions les codes erronés ou parfois des variantes logistiques.
2TS74EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) et le Universal Product Code (UPC) sont plus connus sous le nom de code barres sur l'emballage d'un produit pour l'identifier de façon unique dans un magasin ou dans un processus logistique. Un produit peut avoir plusieurs codes barres en fonction des variations logistiques telles que l'emballage ou le pays.
0192545274845 show
Catégorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
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
Nombre de consultations du produit: 18404
Cette statistique est basée sur le téléchargement de cette fiche produit par 97136 sites e-commerce(sites marchands, sites de comparaisons, plateformes, distributeurs etc) depuis le L'Open Icecat contient les fiches produits des marques qui sponsorisent Icecat. Il y a, à ce jour, 94642 utilisateurs de l'Open Icecat (le catalogue gratuit)..
Info modifiées le: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Apr 2019
Product end of life date
Bullet Points HP x2 210 G2 Intel Atom® x5-Z8350 Hybride (2-en-1) 25,6 cm (10.1") Écran tactile WXGA 4 Go LPDDR3-SDRAM 64 Go Flash Wi-Fi 5 (802.11ac) Windows 10 Home Argent
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Hybride (2-en-1) Convertible (amovible) Argent
  • - Intel Atom® x5-Z8350 1,44 GHz
  • - Écran tactile 25,6 cm (10.1") WXGA 1280 x 800 pixels WLED Rétroéclairage à LED Mat 16:10
  • - 4 Go LPDDR3-SDRAM 1600 MHz 1 x 4 Go
  • - 64 Go Flash
  • - Intel® HD Graphics 400
  • - Wi-Fi 5 (802.11ac) Bluetooth 4.0
  • - Lithium Polymère (LiPo) 32,5 Wh 45 W
  • - Windows 10 Home 64-bit
Plus>>>
Brève description sommaire HP x2 210 G2 Intel Atom® x5-Z8350 Hybride (2-en-1) 25,6 cm (10.1") Écran tactile WXGA 4 Go LPDDR3-SDRAM 64 Go Flash Wi-Fi 5 (802.11ac) Windows 10 Home Argent:
Cette description courte de la fiche technique du HP x2 210 G2 Intel Atom® x5-Z8350 Hybride (2-en-1) 25,6 cm (10.1") Écran tactile WXGA 4 Go LPDDR3-SDRAM 64 Go Flash Wi-Fi 5 (802.11ac) Windows 10 Home Argent est générée automatiquement en utilisant le titre du produit et les six premières caractéristiques clés

HP x2 210 G2, Intel Atom®, 1,44 GHz, 25,6 cm (10.1"), 1280 x 800 pixels, 4 Go, 64 Go

Description longue HP x2 210 G2 Intel Atom® x5-Z8350 Hybride (2-en-1) 25,6 cm (10.1") Écran tactile WXGA 4 Go LPDDR3-SDRAM 64 Go Flash Wi-Fi 5 (802.11ac) Windows 10 Home Argent:
C'est une description longue de HP x2 210 G2 Intel Atom® x5-Z8350 Hybride (2-en-1) 25,6 cm (10.1") Écran tactile WXGA 4 Go LPDDR3-SDRAM 64 Go Flash Wi-Fi 5 (802.11ac) Windows 10 Home Argent générée automatiquement, basée sur le titre du produit et les trois premières caractéristiques des cinq premiers groupes clés.

HP x2 210 G2. Type de produit: Hybride (2-en-1), Elément de format: Convertible (amovible). Famille de processeur: Intel Atom®, Modèle de processeur: x5-Z8350, Fréquence du processeur: 1,44 GHz. Taille de l'écran: 25,6 cm (10.1"), Type HD: WXGA, Résolution de l'écran: 1280 x 800 pixels, Écran tactile. Mémoire interne: 4 Go, Type de mémoire interne: LPDDR3-SDRAM. Capacité totale de stockage: 64 Go, Supports de stockage: Flash. Système d'exploitation installé: Windows 10 Home. Couleur du produit: Argent

Design
Type de produit *
Hybride (2-en-1)
Couleur du produit *
Argent
Elément de format *
Convertible (amovible)
Pays d'origine
Chine
Écran
Taille de l'écran *
25,6 cm (10.1")
Résolution de l'écran *
1280 x 800 pixels
Écran tactile *
Yes
Type HD
WXGA
Technologie tactile
Plusieurs pressions
Type de panneau
WLED
Rétroéclairage à LED
Yes
Ratio de format d'image
16:10
Surface d'affichage
Mat
Processeur
Fabricant de processeur *
Intel
Famille de processeur *
Intel Atom®
Modèle de processeur *
x5-Z8350
Nombre de coeurs de processeurs
4
Processeur nombre de threads
4
Fréquence du processeur Turbo
1,92 GHz
Fréquence du processeur *
1,44 GHz
Le cache du processeur
2 Mo
Type de cache de processeur
Smart Cache
Socket de processeur (réceptable de processeur)
BGA 592
Lithographie du processeur
14 nm
Modes de fonctionnement du processeur
64-bit
Séries de processeurs
Intel Atom x5 Series
Nom de code du processeur
Cherry Trail
Puissance d'alimentation par scénario (SDP, Scenario Design Power)
2 W
Tjunction
90 °C
Nombre maximum de voies PCI Express
1
Version des emplacements PCI Express
2.0
Configurations de PCI Express
1x1
Mémoire
Mémoire interne *
4 Go
Type de mémoire interne
LPDDR3-SDRAM
Fréquence de la mémoire
1600 MHz
Disposition de la mémoire (fente x taille)
1 x 4 Go
Support de stockage
Capacité totale de stockage *
64 Go
Supports de stockage *
Flash
Memoire flash
64 Go
Type de lecteur optique *
No
Lecteur de cartes mémoires intégré
Yes
Cartes mémoire compatibles
MicroSD (TransFlash)
Graphique
Modèle d'adaptateur graphique discrêt *
Indisponible
À bord adaptateur graphique *
Yes
Adaptateur graphique *
No
Famille d'adaptateur graphique intégré
Intel® HD Graphics
Modèle d'adaptateur graphique à bord *
Intel® HD Graphics 400
Fréquence de base de carte graphique intégrée
200 MHz
fréquence des salves de carte graphique intégrée
500 MHz
Fréquence dynamique (max) de carte graphique intégrée
500 MHz
Mémoire maximum de carte graphique intégrée
2 Go
Nombre d'unités d'exécution
12
Audio
Système audio
DTS Studio Sound
Nombre de haut-parleurs intégrés
2
Microphone intégré
Yes
Caméra
Caméra avant
Yes
Réseau
Wifi
Yes
Norme Wi-Fi *
Wi-Fi 5 (802.11ac)
Standards wifi
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet/LAN
No
Bluetooth
Yes
Version du Bluetooth
4.0
Connectivité
Quantité de Ports USB 2.0 *
1
Quantité de ports de type A USB 3.2 Gen 1 (3.1 Gen 1) *
1
Micro Quantité de ports HDMI
1
Combo casque / microphone Port
Yes
Connecteur d' accueil
Yes
Type de port de chargement
DC-in jack
Clavier
Dispositif de pointage
Clickpad
Pavé numérique *
No
Île-style clavier
Yes
Clavier complet
Yes
Logiciel
Architecture du système d'exploitation
64-bit
Système d'exploitation installé *
Windows 10 Home
Caractéristiques spéciales du processeur
Intel Wireless Display Technology
Yes
Technologie de protection de l'identité d'Intel
Yes
Technologie Intel® Turbo Boost
No
Nouvelles instructions Intel AES
Yes
Programme Intel Stable Image Platform Program (SIPP)
No
Intel® 64
Yes
Taille de l'emballage du processeur
17 x 17 mm
Code de processeur
SR2KT
Les options intégrées disponibles
No
Démarrage sécurisé Intel®
Yes
Version de la technologie de protection d'identité Intel®
1,00
Version de la technologie de capot de sécurité Intel®
1,00
Version SIPP (Intel® Stable Image Plateforme Program)
0,00
Technologie de vitalisation d'Intel® (VT-x)
Yes
ID ARK du processeur
93361
Processeur sans conflit
Yes
Caractéristiques spéciales
Type de haut parleur HP
HP Dual Speakers
Adaptateur CA HP Smart
Yes
Logiciel HP fourni
Buy Office; HP Touchpoint Manager; HP ePrint; HP Support Assistant; Optional HP School Pack
Segment HP
Maison
Batterie
Technologie batterie
Lithium Polymère (LiPo)
Nombre de cellules de batterie
2
Capacité de la batterie *
32,5 Wh
Puissance
AC adaptateur puissance
45 W
Sécurité
Puce TPM (Trusted Platform Module)
Yes
Sustainability
Certificats de durabilité
EPEAT Silver, ENERGY STAR
Poids et dimensions
Largeur
265 mm
Profondeur
183 mm
Hauteur
23,5 mm
Poids (mode tablette)
590 g
Largeur (mode tablette)
26,5 cm
Profondeur (mode tablette)
17,3 cm
Hauteur (mode tablette)
9,2 mm
Poids *
1,2 kg
Autres caractéristiques
Adaptateur secteur fourni
Yes
Source Résumé Testseek Taux moyen
Commentaires
Updated:
2019-11-22 10:32:44
Fr a recueilli 15 avis d’experts pour HP x2 210 G2 Intel Atom® x5-Z8350 Hybride (2-en-1) 25,6 cm (10.1") Écran tactile WXGA 4 Go LPDDR3-SDRAM 64 Go Flash Wi-Fi 5 (802.11ac) Windows 10 Home Argent et la note moyenne est de 77 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
77%
Source Commentaires sur l'avis Score
notebookcheck.biz
Updated:
2019-11-22 10:32:42
Vieux vin dans un vieux fût. Le convertible de 10,1 pouces d'Hewlett Packard possède un écran tactile IPS, une autonomie honnête, et reste totalement silencieux. Ses performances sont en revanche limitées - HP a choisi un processeur Atom x5 dépassé...
Good écran IPS, totalement silencieux, autonomie, USB C...
Bad processeur lent, garantie limitée à un 1 an, cher...
77%