location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Chromebook 11a-nb0001nb Intel® Celeron® N3350 29,5 cm (11.6") HD 4 Go LPDDR4-SDRAM 32 Go eMMC Wi-Fi 5 (802.11ac) ChromeOS Gris

Marque:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Famille de produit:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Chromebook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
11
HP segment:
HP segment
Maison
Nom du produit:
Le nom du produit est l’identification du produit pour la marque, souvent le nom du modèle, mais qui n’est pas complètement unique puisqu’il inclut des variantes du produit. Le nom de produit est un élément clé du titre produit chez Icecat dans la fiche produit.
11a-nb0001nb
Code produit:
Identificateur unique de la marque pour un produit. Plusieurs Codes produits peuvent être mappés à une fiche produit mère si les spécificités sont identiques. Nous cartographions les codes erronés ou parfois des variantes logistiques.
1L6K0EA
GTIN (EAN/UPC):
European Article Number (EAN) et le Universal Product Code (UPC) sont plus connus sous le nom de code barres sur l'emballage d'un produit pour l'identifier de façon unique dans un magasin ou dans un processus logistique. Un produit peut avoir plusieurs codes barres en fonction des variations logistiques telles que l'emballage ou le pays.
0195122425135 show
Catégorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Qualité de la fiche produit: créée par Icecat
La qualité de la fiche produit peut être de différents niveaux:
données de base: Seules les informations de base du produit ont été importées (identifiants produit), la fiche produit n'a pas encore été décrite par un éditeur.
creé par HP: La fiche produit a été importée directement auprès du fabricant mais n'a pas encore été standardisée par un éditeur Icecat.
créée par Icecat: La fiche a été renseignée et standardisée par un éditeur Icecat.
Nombre de consultations du produit: 3018
Cette statistique est basée sur le téléchargement de cette fiche produit par 97136 sites e-commerce(sites marchands, sites de comparaisons, plateformes, distributeurs etc) depuis le L'Open Icecat contient les fiches produits des marques qui sponsorisent Icecat. Il y a, à ce jour, 94642 utilisateurs de l'Open Icecat (le catalogue gratuit)..
Info modifiées le: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2022
Product end of life date
Bullet Points HP Chromebook 11a-nb0001nb Intel® Celeron® N3350 29,5 cm (11.6") HD 4 Go LPDDR4-SDRAM 32 Go eMMC Wi-Fi 5 (802.11ac) ChromeOS Gris
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Processeur Intel® Celeron® N3350 (1,1 GHz de fréquence de base, jusqu’à 2,4 GHz de fréquence de rafale, 2 Mo L2 de mémoire cache, 2 cœurs, 2 fils)
  • - Système d'exploitation Chrome OS™
  • - Écran HD de 29,5 cm (11,6 pouces) de diagonale
  • - Carte graphique Intel® HD 500
  • - 4 GB memory; 32 GB eMMC storage
Garantie: Garantie limitée de 2 ans, couvrant les pièces, la main d’œuvre et le service sur site le jour ouvré suivant pendant 2 ans. Les conditions générales varient selon le pays. Certaines restrictions et exclusions s’appliquent. Service d’assistance inclus: Support matériel HP groupé sur site pour ordinateur portable d’entrée de gamme - 2 ans. Les délais d'intervention et les niveaux de service HP Care Pack peuvent varier selon la région. Le service prend effet à la date d'achat du matériel. Certaines restrictions et limitations sont applicables. Pour en savoir plus, consultez le site www.hp.com/go/cpc. Les services HP sont régis par les termes et conditions HP en vigueur fournis ou notifiés au client au moment de l'achat. La législation locale en vigueur peut octroyer des droits juridiques supplémentaires au client. Ces droits ne sont en aucune façon affectés par les conditions HP, ni par la garantie limitée HP fournie avec votre produit HP.
Description courte HP Chromebook 11a-nb0001nb Intel® Celeron® N3350 29,5 cm (11.6") HD 4 Go LPDDR4-SDRAM 32 Go eMMC Wi-Fi 5 (802.11ac) ChromeOS Gris :
La description éditoriale courte de HP Chromebook 11a-nb0001nb Intel® Celeron® N3350 29,5 cm (11.6") HD 4 Go LPDDR4-SDRAM 32 Go eMMC Wi-Fi 5 (802.11ac) ChromeOS Gris

Chromebook 11a-nb0001nb, 11.6", Système d'exploitation Chrome OS™, Intel® Celeron®, 4Go RAM, 32Go eMMC, HD
Plus>>>
HP Chromebook 11a-nb0001nb Intel® Celeron® N3350 29,5 cm (11.6") HD 4 Go LPDDR4-SDRAM 32 Go eMMC Wi-Fi 5 (802.11ac) ChromeOS Gris:
Le texte marketing officiel de HP Chromebook 11a-nb0001nb Intel® Celeron® N3350 29,5 cm (11.6") HD 4 Go LPDDR4-SDRAM 32 Go eMMC Wi-Fi 5 (802.11ac) ChromeOS Gris tel que fournis par le fabricant

Un concentré de puissance et d’élégance
Conçu pour vous faciliter la tâche, quelle qu’elle soit, ce HP Chromebook à la fois fin et léger doté d’un puissant processeur Intel® et d’un superbe écran HD de 11,6 pouces (29,5 cm)[1] allie une extrême portabilité et une autonomie prolongée pour vous suivre toute la journée. Épatant, n’est-ce pas ?

Brève description sommaire HP Chromebook 11a-nb0001nb Intel® Celeron® N3350 29,5 cm (11.6") HD 4 Go LPDDR4-SDRAM 32 Go eMMC Wi-Fi 5 (802.11ac) ChromeOS Gris:
Cette description courte de la fiche technique du HP Chromebook 11a-nb0001nb Intel® Celeron® N3350 29,5 cm (11.6") HD 4 Go LPDDR4-SDRAM 32 Go eMMC Wi-Fi 5 (802.11ac) ChromeOS Gris est générée automatiquement en utilisant le titre du produit et les six premières caractéristiques clés

HP Chromebook 11a-nb0001nb, Intel® Celeron®, 1,1 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 4 Go, 32 Go

Description longue HP Chromebook 11a-nb0001nb Intel® Celeron® N3350 29,5 cm (11.6") HD 4 Go LPDDR4-SDRAM 32 Go eMMC Wi-Fi 5 (802.11ac) ChromeOS Gris:
C'est une description longue de HP Chromebook 11a-nb0001nb Intel® Celeron® N3350 29,5 cm (11.6") HD 4 Go LPDDR4-SDRAM 32 Go eMMC Wi-Fi 5 (802.11ac) ChromeOS Gris générée automatiquement, basée sur le titre du produit et les trois premières caractéristiques des cinq premiers groupes clés.

HP Chromebook 11a-nb0001nb. Type de produit: Chromebook, Elément de format: Boîte coquille. Famille de processeur: Intel® Celeron®, Modèle de processeur: N3350, Fréquence du processeur: 1,1 GHz. Taille de l'écran: 29,5 cm (11.6"), Type HD: HD, Résolution de l'écran: 1366 x 768 pixels. Mémoire interne: 4 Go, Type de mémoire interne: LPDDR4-SDRAM. Capacité totale de stockage: 32 Go, Supports de stockage: eMMC. Modèle d'adaptateur graphique à bord: Intel® HD Graphics 500. Système d'exploitation installé: ChromeOS. Couleur du produit: Gris

Conçu pour suivre votre rythme
Conçu pour suivre votre rythme

Exploitez toutes les performances et fonctionnalités d’un HP Chromebook doté d’un puissant processeur Intel® et d’un superbe écran HD pour mener à bien tous vos projets[1].

Conçu pour bouger
Conçu pour bouger

Affichez partout et toute la journée l’élégance à la fois discrète et puissante d’une machine ultra-portable au design fin et léger et à l’autonomie prolongée.

Des applications pour tout

Redéfinissez votre façon de travailler et de jouer avec l’intégration cohérente de Chrome, votre navigateur préféré, toujours sécurisé et à jour, ainsi que d’un accès à un large choix d’applications dans le Google Play Store.

Design
Couleur nom
Gris cendré
Type de produit *
Chromebook
Couleur du produit *
Gris
Elément de format *
Boîte coquille
position de marché
Tous les jours
Pays d'origine
Chine
Écran
Taille de l'écran *
29,5 cm (11.6")
Résolution de l'écran *
1366 x 768 pixels
Écran tactile *
No
Type HD
HD
Type de panneau
SVA
Rétroéclairage à LED
Yes
Ratio de format d'image
16:9
Écran antireflet
Yes
Luminosité de l'écran
220 cd/m²
Diagonale verrerie (cm)
29,5 cm
Espace de couleur RGB
NTSC
Palette de couleurs
45%
Couverture NTSC (normale)
45%
Processeur
Fabricant de processeur *
Intel
Famille de processeur *
Intel® Celeron®
Modèle de processeur *
N3350
Nombre de coeurs de processeurs
2
Processeur nombre de threads
2
Fréquence du processeur Turbo
2,4 GHz
Fréquence du processeur *
1,1 GHz
Bus informatique
5 GT/s
Le cache du processeur
2 Mo
Type de cache de processeur
L2
Socket de processeur (réceptable de processeur)
BGA 1296
Lithographie du processeur
14 nm
Modes de fonctionnement du processeur
64-bit
Séries de processeurs
Intel Celeron N3000 series
Nom de code du processeur
Apollo Lake
Enveloppe thermique (TDP, Thermal Design Power)
6 W
Puissance d'alimentation par scénario (SDP, Scenario Design Power)
4 W
Tjunction
105 °C
Nombre maximum de voies PCI Express
6
Version des emplacements PCI Express
2.0
Configurations de PCI Express
1x2+2x1, 4x1
Mémoire
Mémoire interne *
4 Go
Type de mémoire interne
LPDDR4-SDRAM
Fréquence de la mémoire
2400 MHz
Element de la forme de mémoire
SO-DIMM
Emplacements mémoire
1x SO-DIMM
Mémoire interne maximale *
4 Go
ECC
No
Support de stockage
Capacité totale de stockage *
32 Go
Supports de stockage *
eMMC
Memoire flash
32 Go
Type de lecteur optique *
No
Lecteur de cartes mémoires intégré
No
Graphique
Modèle d'adaptateur graphique discrêt *
Indisponible
À bord adaptateur graphique *
Yes
Fabricant de GPU intégré
Intel
Adaptateur graphique *
No
Modèle d'adaptateur graphique à bord *
Intel® HD Graphics 500
Fréquence de base de carte graphique intégrée
200 MHz
fréquence des salves de carte graphique intégrée
650 MHz
Fréquence dynamique (max) de carte graphique intégrée
650 MHz
Mémoire maximum de carte graphique intégrée
8 Go
Nombre d'unités d'exécution
12
ID de la carte graphique intégrée
0x5A85
Audio
Nombre de haut-parleurs intégrés
2
Microphone intégré
Yes
Caméra
Caméra avant
Yes
Caméra avant de type HD
HD
Réseau
Wifi
Yes
Norme Wi-Fi *
Wi-Fi 5 (802.11ac)
Standards wifi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Connexion au réseau mobile *
No
Type d'antenne
2x2
Modèle de contrôleur WLAN
Intel Dual Band Wireless-AC 7265
Fabricant du contrôleur WLAN
Intel
Bluetooth
Yes
Version du Bluetooth
4.2
Miracast
Yes
Connectivité
Quantité de ports de type A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantité de ports de type C USB 3.2 Gen 1 (3.1 Gen 1) *
2
Sortie de casque
1
Clavier
Dispositif de pointage
Pavé tactile
Pavé numérique *
No
Île-style clavier
Yes
Logiciel
Système d'exploitation installé *
ChromeOS
Caractéristiques spéciales du processeur
Intel Wireless Display Technology
No
Technologie Smart Connect d'Intel
No
Technologie antivol d'Intel
No
Technologie Intel® Smart Response
No
Technologie de protection de l'identité d'Intel
Yes
Technologie Hyper-Threading d'Intel
No
Technologie Intel® Turbo Boost
No
Small Business Advantage (SBA) d'Intel
No
Technologie HD d'Intel
Yes
Technologie SpeedStep évoluée d'Intel
Yes
Intel Clear Video Technology HD
Yes
Intel® Clear Video Technology
Yes
Intel® InTru™ Technologie 3D
No
Intel® Insider™
No
Technologie Intel® Quick Sync Video
Yes
Nouvelles instructions Intel AES
Yes
Technologie Trusted Execution d'Intel
No
Enhanced Halt State d'Intel
Yes
Intel VT-x avec Extended Page Tables (EPT)
Yes
Clé de sécurit Intel
Yes
Programme Intel Stable Image Platform Program (SIPP)
No
Garde SE
Yes
Technologie Intel Clear Video pour MID
Yes
Intel® 64
Yes
Bit de verrouillage
Yes
États Idle
Yes
Technologies de surveillance thermique
Yes
Taille de l'emballage du processeur
24 x 31 mm
Configuration CPU (max)
1
Les options intégrées disponibles
Yes
UART
Yes
Technologie Intel Virtualization Technology pour les E/S dirigées (VT-d)
Yes
Technologie Intel® Smart Idle
No
Démarrage sécurisé Intel®
Yes
Version de la technologie de connexion Intel®ligente d'Intel®
0,00
Version de la technologie de protection d'identité Intel®
1,00
Version de la technologie de réponse Intel®ligente Intel®
0,00
Version de la technologie de capot de sécurité Intel®
1,00
Version SIPP (Intel® Stable Image Plateforme Program)
0,00
Version de la technologie de clé de sécurité Intel®
1,00
version de Small Business Advante (SBA) d'Intel®
0,00
Technologie de vitalisation d'Intel® (VT-x)
Yes
La technologie Intel Rapid Storage
No
ID ARK du processeur
95598
Processeur sans conflit
Yes
Caractéristiques spéciales
Type de haut parleur HP
HP Dual Speakers
HP Imagepad
Yes
Caméra avant HP
HP TrueVision HD
Segment HP
Maison
Batterie
Technologie batterie
Lithium Polymère (LiPo)
Nombre de cellules de batterie
2
Capacité de la batterie *
47 Wh
Autonomie maximum de la batterie
13 h
Poids de la batterie
190 g
Puissance
AC adaptateur puissance
45 W
Sécurité
Port de câble antivol
Yes
Type d'emplacement de verrouillage de câble
Kensington
Poids et dimensions
Largeur
306 mm
Profondeur
208 mm
Hauteur
18 mm
Poids *
1,36 kg
Informations sur l'emballage
Largeur du colis
67 mm
Profondeur du colis
435 mm
Hauteur du colis
260 mm
Poids du paquet
1,62 kg
Avertissement HP Chromebook 11a-nb0001nb Intel® Celeron® N3350 29,5 cm (11.6") HD 4 Go LPDDR4-SDRAM 32 Go eMMC Wi-Fi 5 (802.11ac) ChromeOS Gris:
Avertissement

[1] Un contenu HD (haute définition) est nécessaire pour visualiser les images HD. [2] La technologie multicœur est conçue pour améliorer les performances de certains logiciels. Les clients ou applications logicielles ne bénéficieront pas nécessairement tous de cette technologie. Les performances et la fréquence d’horloge varient selon la charge de travail des applications et les configurations matérielles et logicielles. Le système de numérotation, de désignation de marque et/ou de dénomination d’Intel ne correspond pas à des performances plus élevées. Service Internet requis et non inclus. Un contenu 4K est nécessaire pour afficher des images 4 K. La sortie graphique peut être limitée en fonction de la résolution maximale de l’affichage
[3] Un contenu haute définition (HD) est nécessaire pour visualiser des images haute définition.
[4] Le débit réel peut varier. USB Type-C® et USB-C® sont des marques déposées de l'USB Implementers Forum.

Clauses de non-responsabilité relatives aux descriptions techniques
La présente offre (Offre) d’adhésion à Google One vous fournit les avantages de l’abonnement sans frais pour une période de 12 mois à compter du jour où vous demandez à bénéficier de l’offre. Une fois l’offre acceptée, vous pouvez confirmer sa date d’expiration sur votre page Mes abonnements dans le Google Play Store. Pour bénéficier de l’Offre, vous devez disposer d’un compte Google Payments. L’Offre expire le 31 janvier 2021 et vous devez demander à en bénéficier avant cette date. Cette Offre est réservée aux nouveaux utilisateurs de Google One résidant en Allemagne, en Australie, au Canada (à l’exclusion du Québec), au Danemark, aux États-Unis, en Finlande, en France, au Japon, en Nouvelle-Zélande, en Norvège, aux Pays-Bas, au Royaume-Uni ou en Suède et ayant acheté un nouveau Chromebook après le 1er mai 2019 inclus. Consultez www.google.com/chromebook/offers/ pour plus d’informations.
Tests réalisés par HP à l’aide du test power Load Test de Google Chrome. L’autonomie de la batterie varie et la capacité maximale diminue naturellement avec le temps et l’utilisation. Consultez le site http://www.chromium.org/chromium-os/testing/power-testing pour plus de détails sur le test.
La technologie multicœur est conçue pour améliorer les performances de certains logiciels. Les applications logicielles et les clients ne bénéficient pas nécessairement de cette technologie. Les performances et la fréquence d'horloge varient en fonction de la charge de travail applicative et de votre configuration matérielle et logicielle. Le système de numérotation, de désignation de marque et/ou de dénomination d'Intel ne correspond pas à des performances plus élevées.
Les performances de la fréquence de salve varient selon le matériel, les logiciels et la configuration générale du système.
Toutes les spécifications de performance sont les spécifications nominales fournies par les fabricants de composants HP ; les performances réelles peuvent être plus élevées ou plus faibles.
Pourcentage entre les zones d’affichage active et non active d’une part et la zone d’affichage active plus la bordure d’autre part. La mesure s’effectue avec le couvercle placé en position verticale sur le bureau.