location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 840 G7 Intel® Core™ i7 i7-10510U Ordinateur portable 35,6 cm (14") Full HD 8 Go DDR4-SDRAM 256 Go SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Argent

Marque:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Famille de produit:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
800
HP segment:
HP segment
Maison
Nom du produit:
Le nom du produit est l’identification du produit pour la marque, souvent le nom du modèle, mais qui n’est pas complètement unique puisqu’il inclut des variantes du produit. Le nom de produit est un élément clé du titre produit chez Icecat dans la fiche produit.
840 G7
Code produit:
Identificateur unique de la marque pour un produit. Plusieurs Codes produits peuvent être mappés à une fiche produit mère si les spécificités sont identiques. Nous cartographions les codes erronés ou parfois des variantes logistiques.
1J6H8EA
Catégorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Qualité de la fiche produit: créée par Icecat
La qualité de la fiche produit peut être de différents niveaux:
données de base: Seules les informations de base du produit ont été importées (identifiants produit), la fiche produit n'a pas encore été décrite par un éditeur.
creé par HP: La fiche produit a été importée directement auprès du fabricant mais n'a pas encore été standardisée par un éditeur Icecat.
créée par Icecat: La fiche a été renseignée et standardisée par un éditeur Icecat.
Nombre de consultations du produit: 7416
Cette statistique est basée sur le téléchargement de cette fiche produit par 97136 sites e-commerce(sites marchands, sites de comparaisons, plateformes, distributeurs etc) depuis le L'Open Icecat contient les fiches produits des marques qui sponsorisent Icecat. Il y a, à ce jour, 94642 utilisateurs de l'Open Icecat (le catalogue gratuit)..
Info modifiées le: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Nov 2021
Product end of life date
Bullet Points HP EliteBook 840 G7 Intel® Core™ i7 i7-10510U Ordinateur portable 35,6 cm (14") Full HD 8 Go DDR4-SDRAM 256 Go SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Argent
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i7-10510U (fréquence de base 1,8 GHz, jusqu’à 4,9 GHz avec technologie Intel® Turbo Boost, mémoire cache L3 8 Mo, 4 cœurs)
  • - Windows 10 Professionnel 64
  • - Écran Full HD d’une diagonale de 35,6 cm (14 pouces) (1920 x 1080), IPS, anti-reflet, 250 nits, 45 % NTSC
  • - Carte graphique Intel® UHD 620
  • - 8 GB memory; 256 GB SSD storage
Garantie: Garantie limitée 3 ans pièces et main d'œuvre (3/3/0). Certaines restrictions et exclusions s'appliquent.
Description courte HP EliteBook 840 G7 Intel® Core™ i7 i7-10510U Ordinateur portable 35,6 cm (14") Full HD 8 Go DDR4-SDRAM 256 Go SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Argent :
La description éditoriale courte de HP EliteBook 840 G7 Intel® Core™ i7 i7-10510U Ordinateur portable 35,6 cm (14") Full HD 8 Go DDR4-SDRAM 256 Go SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Argent

Ordinateur portable HP EliteBook 840 G7, 14", Windows 10 Professionnel 64, Intel® Core™ i7, 8Go RAM, 256Go Disque SSD, FHD
Plus>>>
HP EliteBook 840 G7 Intel® Core™ i7 i7-10510U Ordinateur portable 35,6 cm (14") Full HD 8 Go DDR4-SDRAM 256 Go SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Argent:
Le texte marketing officiel de HP EliteBook 840 G7 Intel® Core™ i7 i7-10510U Ordinateur portable 35,6 cm (14") Full HD 8 Go DDR4-SDRAM 256 Go SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Argent tel que fournis par le fabricant

Affrontez votre journée avec assurance
Une approche collaborative du travail nécessite un ordinateur portable puissant, sécurisé et durable capable de maintenir les utilisateurs connectés et productifs en toutes circonstances. Effectuez toutes les tâches de votre journée de travail où que vous soyez avec le HP EliteBook 840 G7, un ordinateur qui allie légèreté et élégance.

Brève description sommaire HP EliteBook 840 G7 Intel® Core™ i7 i7-10510U Ordinateur portable 35,6 cm (14") Full HD 8 Go DDR4-SDRAM 256 Go SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Argent:
Cette description courte de la fiche technique du HP EliteBook 840 G7 Intel® Core™ i7 i7-10510U Ordinateur portable 35,6 cm (14") Full HD 8 Go DDR4-SDRAM 256 Go SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Argent est générée automatiquement en utilisant le titre du produit et les six premières caractéristiques clés

HP EliteBook 840 G7, Intel® Core™ i7, 1,8 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 8 Go, 256 Go

Description longue HP EliteBook 840 G7 Intel® Core™ i7 i7-10510U Ordinateur portable 35,6 cm (14") Full HD 8 Go DDR4-SDRAM 256 Go SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Argent:
C'est une description longue de HP EliteBook 840 G7 Intel® Core™ i7 i7-10510U Ordinateur portable 35,6 cm (14") Full HD 8 Go DDR4-SDRAM 256 Go SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Argent générée automatiquement, basée sur le titre du produit et les trois premières caractéristiques des cinq premiers groupes clés.

HP EliteBook 840 G7. Type de produit: Ordinateur portable, Elément de format: Boîte coquille. Famille de processeur: Intel® Core™ i7, Modèle de processeur: i7-10510U, Fréquence du processeur: 1,8 GHz. Taille de l'écran: 35,6 cm (14"), Type HD: Full HD, Résolution de l'écran: 1920 x 1080 pixels. Mémoire interne: 8 Go, Type de mémoire interne: DDR4-SDRAM. Capacité totale de stockage: 256 Go, Supports de stockage: SSD. Modèle d'adaptateur graphique à bord: Intel® UHD Graphics. Système d'exploitation installé: Windows 10 Pro. Couleur du produit: Argent

Conçu pour le confort

Facile à transporter d'une réunion à l'autre, le HP EliteBook 840 G7 de 14 pouces est ultra-fin et léger avec un rapport écran/châssis de 85 %. Il présente également un nouveau clavier et un clickpad silencieux et confortables pour travailler.

Travailler en toute tranquillité

Les fonctionnalités de sécurité HP travaillent ensemble pour créer un système de défense toujours en service, actif et résistant. Du BIOS au navigateur, en passant par le système d’exploitation, ces solutions en constante évolution aident à protéger votre ordinateur des menaces.

Prenez la voie de la réussite

Travaillez de manière optimale avec le HP EliteBook 840 G7 doté d’une connexion Wi-Fi 6[5,6], d’une batterie longue durée et d’un puissant processeur Intel® Core™ de 10e génération.[3]

Design
Type de produit *
Ordinateur portable
Couleur du produit *
Argent
Elément de format *
Boîte coquille
position de marché
Premium
Pays d'origine
Chine
Écran
Taille de l'écran *
35,6 cm (14")
Résolution de l'écran *
1920 x 1080 pixels
Écran tactile *
No
Type HD
Full HD
Type de panneau
IPS
Rétroéclairage à LED
Yes
Ratio de format d'image
16:9
Écran antireflet
Yes
Luminosité de l'écran
250 cd/m²
Diagonale verrerie (cm)
35,6 cm
Espace de couleur RGB
NTSC
Palette de couleurs
45%
Couverture NTSC (normale)
45%
Processeur
Fabricant de processeur *
Intel
Famille de processeur *
Intel® Core™ i7
Génération de processeurs
10e génération de processeurs Intel® Core™ i7
Modèle de processeur *
i7-10510U
Nombre de coeurs de processeurs
4
Processeur nombre de threads
8
Fréquence du processeur Turbo
4,9 GHz
Fréquence du processeur *
1,8 GHz
Bus informatique
4 GT/s
Le cache du processeur
8 Mo
Type de cache de processeur
L3
Socket de processeur (réceptable de processeur)
BGA 1528
Lithographie du processeur
14 nm
Modes de fonctionnement du processeur
64-bit
Nom de code du processeur
Comet Lake
Enveloppe thermique (TDP, Thermal Design Power)
15 W
Fréquence d'enveloppe thermique élevée configurable
2,3 GHz
Enveloppe thermique élevée configurable
25 W
TDP configurable vers le bas
10 W
Fréquence d'enveloppe thermique faible configurable
0,8 GHz
Tjunction
100 °C
Nombre maximum de voies PCI Express
16
Version des emplacements PCI Express
3.0
Configurations de PCI Express
1x4, 2x2, 1x2+2x1, 4x1
Mémoire
Mémoire interne *
8 Go
Type de mémoire interne
DDR4-SDRAM
Fréquence de la mémoire
2666 MHz
Element de la forme de mémoire
SO-DIMM
Disposition de la mémoire (fente x taille)
1 x 8 Go
Emplacements mémoire
1x SO-DIMM
ECC
No
Support de stockage
Capacité totale de stockage *
256 Go
Supports de stockage *
SSD
Capacité SDD totale
256 Go
Nombre de SSD installés
1
Capacité du Solid State Drive (SSD)
256 Go
Interface du Solid State Drive (SSD)
NVMe
NVMe
Yes
Type de lecteur optique *
No
Lecteur de cartes mémoires intégré
No
Graphique
Modèle d'adaptateur graphique discrêt *
Indisponible
À bord adaptateur graphique *
Yes
Fabricant de GPU intégré
Intel
Adaptateur graphique *
No
Modèle d'adaptateur graphique à bord *
Intel® UHD Graphics
Fréquence de base de carte graphique intégrée
300 MHz
Fréquence dynamique (max) de carte graphique intégrée
1150 MHz
Mémoire maximum de carte graphique intégrée
32 Go
Nombre d'unités d'exécution
24
Version DirectX de carte graphique intégrée
12.0
Version OpenGL de carte graphique intégrée
4.5
ID de la carte graphique intégrée
0x9B41
Audio
Système audio
Bang & Olufsen
Nombre de haut-parleurs intégrés
2
Microphone intégré
Yes
Caméra
Caméra avant
Yes
Caméra avant de type HD
HD
Caméra infrarouge (IR)
Yes
Réseau
Norme Wi-Fi *
Wi-Fi 6 (802.11ax)
Standards wifi
Wi-Fi 6 (802.11ax)
Connexion au réseau mobile *
No
Type d'antenne
2x2
Modèle de contrôleur WLAN
Intel Wi-Fi 6 AX201
Fabricant du contrôleur WLAN
Intel
Ethernet/LAN
No
Bluetooth
Yes
Version du Bluetooth
5.0
Connectivité
Quantité de ports de type A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantité de ports de type C USB 3.2 Gen 2 (3.1 Gen 2)
2
Quantité de ports HDMI *
1
Version HDMI
1.4
Combo casque / microphone Port
Yes
Clavier
Caractéristiques spéciales du clavier
Étanche
Dispositif de pointage
Pavé tactile
Pavé numérique *
No
Logiciel
Architecture du système d'exploitation
64-bit
Système d'exploitation installé *
Windows 10 Pro
Caractéristiques spéciales du processeur
Technologie My WiFi d'intel
Yes
Technologie de protection de l'identité d'Intel
Yes
Technologie Hyper-Threading d'Intel
Yes
Technologie Intel® Turbo Boost
2.0
Technologie SpeedStep évoluée d'Intel
Yes
Intel Clear Video Technology HD
Yes
Intel® Clear Video Technology
Yes
Technologie Intel® Quick Sync Video
Yes
Accès mémoire Intel Flex
Yes
Nouvelles instructions Intel AES
Yes
Technologie Trusted Execution d'Intel
No
Intel VT-x avec Extended Page Tables (EPT)
Yes
Clé de sécurit Intel
Yes
Intel TSX-NI
No
Programme Intel Stable Image Platform Program (SIPP)
No
Garde SE
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel® 64
Yes
Bit de verrouillage
Yes
États Idle
Yes
Technologies de surveillance thermique
Yes
Taille de l'emballage du processeur
46 x 24 mm
Set d'instructions pris en charge
SSE4.1, SSE4.2, AVX 2.0
Configuration CPU (max)
1
Les options intégrées disponibles
No
Technologie Intel Virtualization Technology pour les E/S dirigées (VT-d)
Yes
Technologie de vitalisation d'Intel® (VT-x)
Yes
ID ARK du processeur
196449
Caractéristiques spéciales
HP JumpStart
Yes
Type de haut parleur HP
HP Dual Speakers
Optimiseur de connexion HP
Yes
HP Support Assistant
Yes
Segment HP
Maison
Batterie
Technologie batterie
Lithium-Ion (Li-Ion)
Nombre de cellules de batterie
3
Capacité de la batterie *
53 Wh
Poids de la batterie
210 g
Puissance
AC adaptateur puissance
65 W
Sécurité
Lecteur d'empreintes digitales
Yes
Sustainability
Certificats de durabilité
ENERGY STAR
Technologies et matériaux durables
Faible teneur en halogène; Certifié TCO 8.0
Poids et dimensions
Largeur
323,6 mm
Profondeur
214,7 mm
Hauteur
17,9 mm
Poids *
1,33 kg
Source Résumé Testseek Taux moyen
Commentaires
Updated:
2020-10-31 04:49:21
Fr a recueilli 6 avis d’experts pour HP EliteBook 840 G7 Intel® Core™ i7 i7-10510U Ordinateur portable 35,6 cm (14") Full HD 8 Go DDR4-SDRAM 256 Go SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Argent et la note moyenne est de 92 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
92%
Avertissement HP EliteBook 840 G7 Intel® Core™ i7 i7-10510U Ordinateur portable 35,6 cm (14") Full HD 8 Go DDR4-SDRAM 256 Go SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Argent:
Avertissement

[3] La technologie multicœur est conçue pour améliorer les performances de certains logiciels. Les applications logicielles et les clients ne bénéficient pas nécessairement tous de cette technologie. Les performances et la fréquence d’horloge varient en fonction de la charge de travail applicative et de vos configurations matérielles et logicielles. Le système de numérotation, de désignation de marque et/ou de dénomination d’Intel ne correspond pas à des performances plus élevées.
[5] Le Wi-Fi® prenant en charge des vitesses de l’ordre du gigabit n’est disponible qu’avec le Wi-Fi 6 (802.11ax) lors du transfert de fichiers entre deux périphériques connectés au même routeur. Nécessite un routeur sans fil vendu séparément et prenant en charge les canaux à 160 MHz.
[7] L'écran de confidentialité intégré HP Sure View Reflect est une fonctionnalité disponible en option, qui doit être configurée à l'achat et est conçue pour fonctionner en mode paysage. [1] Certaines éditions ou versions de Windows ne prennent pas en charge toutes les fonctionnalités. Les systèmes peuvent nécessiter la mise à niveau et/ou l’achat de matériel, de pilotes et/ou de logiciels pour profiter pleinement des fonctionnalités de Windows. Windows 10 est doté d’une fonctionnalité de mise à jour automatique, qui est toujours activée. Des frais de FAI et des dépenses supplémentaires peuvent s’appliquer pour les mises à jour. Consultez le site http://www.windows.com.
[2] Point d’accès sans fil et service Internet requis et vendus séparément. La disponibilité des points d’accès sans fil publics peut être limitée. Le Wi-Fi 6 est rétrocompatible avec les spécifications précédentes du Wi-Fi 802.11. Les spécifications du Wi-Fi 6 (802.11ax) sont temporaires et non définitives. Si les spécifications définitives diffèrent de ces spécifications temporaires, la capacité du PC à communiquer avec d’autres périphériques 802.11ax peut s’en trouver affectée. Le Wi-Fi® prenant en charge des vitesses de l’ordre du gigabit n’est disponible qu’avec le Wi-Fi 6 (802.11ax) lors du transfert de fichiers entre deux périphériques connectés au même routeur. Nécessite un routeur sans fil vendu séparément et prenant en charge les canaux à 160 MHz.
[6] HP Sure Click est compatible avec Microsoft® Internet Explorer et Chromium™. Les pièces jointes prises en charge incluent les fichiers Microsoft Office (Word, Excel, PowerPoint) et PDF en mode lecture seule lorsque Microsoft Office et/ou Adobe Acrobat sont installés.
[7] HP WorkWell nécessite Windows 10, n’est pas disponible dans tous les pays et peut être téléchargé à partir de Windows Store.

Clauses de non-responsabilité relatives aux descriptions techniques
Certaines éditions ou versions de Windows ne prennent pas en charge toutes les fonctionnalités. Pour profiter pleinement des fonctionnalités de Windows, les systèmes peuvent nécessiter une mise à niveau et/ou l’achat de matériel, pilotes et logiciels séparés, ou encore une mise à jour du BIOS. Windows 10 est doté d’une fonctionnalité de mise à jour automatique, qui est toujours activée. Des frais de FAI et des dépenses supplémentaires peuvent s’appliquer pour les mises à jour. Consultez le site http://www.windows.com/.
Certains appareils destinés à une utilisation dans l’enseignement seront automatiquement mis à jour avec Windows 10 Professionnel Éducation à la date anniversaire de la mise à jour Windows 10. Les fonctionnalités peuvent varier ; reportez-vous au site https://aka.ms/ProEducation pour obtenir plus d’informations sur les fonctionnalités de Windows 10 Professionnel Éducation.
La technologie multicœur est conçue pour améliorer les performances de certains logiciels. Les applications logicielles et les clients ne bénéficient pas nécessairement tous de cette technologie. Les performances et la fréquence d’horloge varient en fonction de la charge de travail applicative et de vos configurations matérielles et logicielles. Le système de numérotation, de désignation de marque et/ou de dénomination d’Intel ne correspond pas à des performances plus élevées.
La vitesse du processeur désigne le mode de performance maximale ; les processeurs fonctionnent à des vitesses inférieures en mode d'optimisation de la batterie.
Les performances de la technologie Intel® Turbo Boost varient selon le matériel, les logiciels et la configuration générale du système. Pour plus d’informations, consultez le site www.intel.com/technology/turboboost.
La technologie multicœur est conçue pour améliorer les performances de certains logiciels. Les applications logicielles et les clients ne bénéficient pas nécessairement de cette technologie. Les performances et la fréquence d'horloge varient en fonction de la charge de travail applicative et de votre configuration matérielle et logicielle. Le système de numérotation, de désignation de marque et/ou de dénomination d'Intel ne correspond pas à des performances plus élevées.
Les performances de la technologie Intel® Turbo Boost varient selon le matériel, les logiciels et la configuration générale du système. Pour en savoir plus, consultez le site http://www.intel.com/technology/turboboost/.
Pour les disques de stockage, 1 Go = 1 milliard d’octets. 1 To = 1 000 milliards d'octets. Capacité formatée réelle inférieure. Jusqu’à 30 Go (pour Windows 10) sont réservés au logiciel de récupération du système.
Point d’accès sans fil et service Internet requis et vendus séparément. Disponibilité limitée des points d’accès sans fil publics. Le Wi-Fi 6 est rétro-compatible avec les spécifications précédentes de 802.11. Les spécifications du Wi-Fi 6 (802.11ax) sont temporaires et non définitives. Si les spécifications définitives diffèrent de ces spécifications temporaires, la capacité de l'ordinateur portable à communiquer avec d'autres appareils 802.11ax peut s'en trouver affectée
Le module 4G LTE de classe Gigabit Catégorie 16 est en option et doit être configuré en usine. Conçu pour des vitesses de téléchargement jusqu’à 1 Gb/s, alors que les porteuses déploient l’agrégation de 5 porteuses et une bande passante de 100 Mhz, le module nécessite l’activation et l’achat de contrat de service. Rétro-compatible avec la technologie HSPA 3G. Pour connaître la couverture et la disponibilité dans votre région, contactez votre fournisseur de services. La connexion et les vitesses de téléchargement (envoi et réception) varient en fonction du réseau, de l’emplacement, de l’environnement, des conditions du réseau et d’autres facteurs. La 4G LTE n’est pas disponible sur tous les produits ni dans toutes les régions.
Miracast est une technologie sans fil que votre ordinateur peut utiliser pour projeter votre écran vers des téléviseurs, des projecteurs et des lecteurs multimédias de diffusion en continu.
Les termes « 10/100/1000 » ou « Gigabit » Ethernet indiquent la compatibilité avec la norme IEEE 802.3ab pour l'Ethernet Gigabit, et ne correspondent pas à la vitesse de fonctionnement réelle de 1 Gbit/s. Pour la transmission haut débit, la connexion à un serveur Ethernet Gigabit et à l’infrastructure réseau est nécessaire.
Un contenu HD est nécessaire pour visualiser les images HD.
Les résolutions dépendent de la capacité de l’écran, de la résolution et des paramètres de profondeur de couleur.
L'écran de confidentialité intégré HP Sure View Reflect est vendu séparément ou sous forme d’une fonctionnalité disponible en option, qui doit être configurée à l'achat.
Clavier rétroéclairé disponible en option.
Recharge la batterie jusqu’à 50 % en 30 minutes lorsque le système est hors tension ou en mode veille. Un adaptateur d’alimentation avec une capacité minimale de 65 W est requis. Dès que la charge atteint une capacité de 50 %, la vitesse de charge revient à la normale. La durée de charge peut varier de +/- 10 % en raison de la tolérance aux pannes du système.
La disponibilité peut varier selon les pays.
Pour une fonctionnalité complète d’Intel® vPro™, il est nécessaire de disposer de Windows, d’un processeur compatible vPro, d’une puce compatible vPro Q370 ou supérieure et d’une carte WLAN compatible vPro. Certaines fonctions de vPro, telles que les technologies Intel Active Management et Intel Virtualization, requièrent certains logiciels tiers supplémentaires pour fonctionner. La disponibilité de futures applications de type « virtual appliance » (appareils virtuels) pour la technologie vPro dépend des fournisseurs de logiciels tiers. La compatibilité avec les futures applications de type « virtual appliances » (appareils virtuels) reste à déterminer.
L'accélération de la mémoire Intel® Optane™ ne remplace ni n'augmente la DRAM de votre système. Nécessite un processeur Intel® Core™ de 8e génération ou supérieur, une version du BIOS prenant en charge Intel® Optane™, Windows 10 (64 bits) et un pilote Intel® Rapid Storage Technology (Intel® RST).
HP Support Assistant nécessite Windows et un accès à Internet.
HP Driver Packs non préinstallés mais disponibles en téléchargement sur le site http://www.hp.com/go/clientmanagement.
Le Module de gestion intégrée HP Manageability Integration Kit peut être téléchargé sur le site http://www8.hp.com/us/en/ads/clientmanagement/overview.html.
L’agent Absolute est désactivé à la livraison et sera activé lorsque les clients auront souscrit un abonnement. Les abonnements peuvent être souscrits pour des périodes d’une à plusieurs années. Le service est limité, vérifiez la disponibilité d’Absolute en dehors des États-Unis. L’Absolute Recovery Guarantee est une garantie limitée. Sous réserve de certaines conditions. Pour plus d’informations, rendez-vous sur : http://www.absolute.com/company/legal/agreements/computrace-agreement. Data Delete est un service en option d’Absolute Software. Si Data Delete est utilisé, la Recovery Guarantee est nulle et sans effet. Afin de pouvoir utiliser le service Data Delete, les clients doivent d’abord signer un accord de pré-autorisation et obtenir un code PIN ou acheter un ou plusieurs jetons RSA SecurID auprès d