location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Latitude 3450 Intel® Core™ i5 i5-1335U Ordinateur portable 35,6 cm (14") Full HD 8 Go DDR5-SDRAM 512 Go SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Gris

Marque:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Famille de produit:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Latitude
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3000
Nom du produit:
Le nom du produit est l’identification du produit pour la marque, souvent le nom du modèle, mais qui n’est pas complètement unique puisqu’il inclut des variantes du produit. Le nom de produit est un élément clé du titre produit chez Icecat dans la fiche produit.
3450
Code produit:
Identificateur unique de la marque pour un produit. Plusieurs Codes produits peuvent être mappés à une fiche produit mère si les spécificités sont identiques. Nous cartographions les codes erronés ou parfois des variantes logistiques.
1MVRG
GTIN (EAN/UPC):
European Article Number (EAN) et le Universal Product Code (UPC) sont plus connus sous le nom de code barres sur l'emballage d'un produit pour l'identifier de façon unique dans un magasin ou dans un processus logistique. Un produit peut avoir plusieurs codes barres en fonction des variations logistiques telles que l'emballage ou le pays.
0884116472346 show
Catégorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Qualité de la fiche produit: créée par Icecat
La qualité de la fiche produit peut être de différents niveaux:
données de base: Seules les informations de base du produit ont été importées (identifiants produit), la fiche produit n'a pas encore été décrite par un éditeur.
creé par DELL: La fiche produit a été importée directement auprès du fabricant mais n'a pas encore été standardisée par un éditeur Icecat.
créée par Icecat: La fiche a été renseignée et standardisée par un éditeur Icecat.
Nombre de consultations du produit: 1496
Cette statistique est basée sur le téléchargement de cette fiche produit par 97136 sites e-commerce(sites marchands, sites de comparaisons, plateformes, distributeurs etc) depuis le L'Open Icecat contient les fiches produits des marques qui sponsorisent Icecat. Il y a, à ce jour, 94642 utilisateurs de l'Open Icecat (le catalogue gratuit)..
Info modifiées le: 10 Jul 2024 17:52:21
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL Latitude 3450 Intel® Core™ i5 i5-1335U Ordinateur portable 35,6 cm (14") Full HD 8 Go DDR5-SDRAM 512 Go SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Gris
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Professionnel Ordinateur portable Boîte coquille Gris
  • - Intel® Core™ i5 i5-1335U
  • - 35,6 cm (14") Full HD 1920 x 1080 pixels IPS Rétroéclairage à LED 16:9
  • - 8 Go DDR5-SDRAM 1 x 8 Go
  • - 512 Go SSD
  • - Intel Iris Xe Graphics
  • - Wi-Fi 6E (802.11ax) Ethernet/LAN 10,100,1000 Mbit/s Bluetooth
  • - 42 Wh 65 W
  • - Windows 11 Pro 64-bit
Plus>>>
Brève description sommaire DELL Latitude 3450 Intel® Core™ i5 i5-1335U Ordinateur portable 35,6 cm (14") Full HD 8 Go DDR5-SDRAM 512 Go SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Gris:
Cette description courte de la fiche technique du DELL Latitude 3450 Intel® Core™ i5 i5-1335U Ordinateur portable 35,6 cm (14") Full HD 8 Go DDR5-SDRAM 512 Go SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Gris est générée automatiquement en utilisant le titre du produit et les six premières caractéristiques clés

DELL Latitude 3450, Intel® Core™ i5, 35,6 cm (14"), 1920 x 1080 pixels, 8 Go, 512 Go, Windows 11 Pro

Description longue DELL Latitude 3450 Intel® Core™ i5 i5-1335U Ordinateur portable 35,6 cm (14") Full HD 8 Go DDR5-SDRAM 512 Go SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Gris:
C'est une description longue de DELL Latitude 3450 Intel® Core™ i5 i5-1335U Ordinateur portable 35,6 cm (14") Full HD 8 Go DDR5-SDRAM 512 Go SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Gris générée automatiquement, basée sur le titre du produit et les trois premières caractéristiques des cinq premiers groupes clés.

DELL Latitude 3450. Type de produit: Ordinateur portable, Elément de format: Boîte coquille. Famille de processeur: Intel® Core™ i5, Modèle de processeur: i5-1335U. Taille de l'écran: 35,6 cm (14"), Type HD: Full HD, Résolution de l'écran: 1920 x 1080 pixels. Mémoire interne: 8 Go, Type de mémoire interne: DDR5-SDRAM. Capacité totale de stockage: 512 Go, Supports de stockage: SSD. Modèle d'adaptateur graphique à bord: Intel Iris Xe Graphics. Système d'exploitation installé: Windows 11 Pro. Couleur du produit: Gris. Poids: 1,5 kg

Design
Type de produit *
Ordinateur portable
Couleur du produit *
Gris
Elément de format *
Boîte coquille
position de marché
Professionnel
Écran
Taille de l'écran *
35,6 cm (14")
Résolution de l'écran *
1920 x 1080 pixels
Écran tactile *
No
Type HD
Full HD
Type de panneau
IPS
Rétroéclairage à LED
Yes
Ratio de format d'image
16:9
Écran antireflet
Yes
Luminosité de l'écran
250 cd/m²
Pas de pixel
0,161 x 0,161 mm
Densité en pixels
157 pixels par pouce
Espace de couleur RGB
NTSC
Palette de couleurs
45%
Temps de réponse montée/descente
35 ms
Taux de d'actualisation maximal
60 Hz
Taux de contraste
700:1
Processeur
Fabricant de processeur *
Intel
Famille de processeur *
Intel® Core™ i5
Génération de processeurs
13e génération de processeurs Intel® Core™ i5
Modèle de processeur *
i5-1335U
Nombre de coeurs de processeurs
10
Processeur nombre de threads
12
Fréquence du processeur Turbo
4,6 GHz
Cœurs de performance
2
Cœurs efficaces
8
Fréquence Turbo maximale des Performance-cores
4,6 GHz
Fréquence Turbo maximale des Effcient-cores
3,4 GHz
Le cache du processeur
12 Mo
Type de cache de processeur
Smart Cache
Puissance de base du processeur
15 W
Puissance maximum du turbo
55 W
Mémoire
Mémoire interne *
8 Go
Type de mémoire interne
DDR5-SDRAM
Element de la forme de mémoire
SO-DIMM
Disposition de la mémoire (fente x taille)
1 x 8 Go
Emplacements mémoire
2x SO-DIMM
Mémoire interne maximale *
64 Go
Débit de transfert des données de mémoire
5200 MT/s
Support de stockage
Capacité totale de stockage *
512 Go
Supports de stockage *
SSD
Capacité SDD totale
512 Go
Nombre de SSD installés
1
Capacité du Solid State Drive (SSD)
512 Go
Interface du Solid State Drive (SSD)
PCI Express
NVMe
Yes
Facteur de forme SSD
M.2
Classe de performance SSD
25
Type de lecteur optique *
No
Lecteur de cartes mémoires intégré
No
Graphique
Modèle d'adaptateur graphique discrêt *
Indisponible
À bord adaptateur graphique *
Yes
Fabricant de GPU intégré
Intel
Adaptateur graphique *
No
Famille d'adaptateur graphique intégré
Intel Iris Xe Graphics
Modèle d'adaptateur graphique à bord *
Intel Iris Xe Graphics
Audio
Puce audio
Realtek ALC3204
Système audio
MaxxAudio Pro
Nombre de haut-parleurs intégrés
2
Fabricant de haut-parleurs
Waves
Puissance de haut-parleur
2 W
Microphone intégré
Yes
Nombre de microphones
2
Caméra
Caméra avant
Yes
Résolution de la caméra avant (numerique)
2,07 MP
Résolution de la caméra avant
1920 x 1080 pixels
Caméra avant de type HD
Full HD
Vitesse de capture vidéo
30 ips
Caméra pour la vie privée
Yes
Type de confidentialité
Panneau vertical privé
Réseau
Norme Wi-Fi *
Wi-Fi 6E (802.11ax)
Standards wifi
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 6E (802.11ax)
Connexion au réseau mobile *
No
Réseau
Taux maximum de transfert des données via le réseau local sans fil
2400 Mbit/s
Type d'antenne
2x2
Modèle de contrôleur WLAN
Intel Wi-Fi 6E AX211
Fabricant du contrôleur WLAN
Intel
Ethernet/LAN
Yes
LAN Ethernet : taux de transfert des données
10, 100, 1000 Mbit/s
Bluetooth
Yes
Connectivité
Quantité de ports de type A USB 3.2 Gen 1 (3.1 Gen 1) *
3
Quantité de ports USB4 Gen 2x2
1
Nombre de port ethernet LAN (RJ-45)
1
Quantité de ports HDMI *
1
Version HDMI
1.4
Combo casque / microphone Port
Yes
Type de port de chargement
USB Type-C
PowerShare
Yes
Nombre de ports USB PowerShare
1
Clavier
Dispositif de pointage
Pavé tactile
Language du clavier
Espagnole
Pavé numérique *
No
Clavier backlight
No
Clavier résistant aux éclaboussures
Yes
Nombre de touches du clavier
80
Logiciel
Architecture du système d'exploitation
64-bit
Langue du système d'exploitation
Anglais, Espagnol, Français, POR-BRA
Logiciel de test
No Microsoft Office Licence Included - 30 day Trial Offer Only
Système d'exploitation installé *
Windows 11 Pro
Caractéristiques spéciales
Technologies spécifiques à la marque
Express Charge Boost capable
Batterie
Nombre de cellules de batterie
3
Capacité de la batterie *
42 Wh
Tension des piles
11,4 V
Temps de rechargement de la batterie
4 h
Chargement rapide
Yes
Poids de la batterie
190 g
Puissance
AC adaptateur puissance
65 W
Fréquence de l'adaptateur secteur
50/60 Hz
Tension d'entrée de l'adaptateur secteur
100 - 240 V
Tension de charge USB
20, 5, 9, 15 V
Courant de charge USB
3.25 A
Sécurité
Port de câble antivol
Yes
Type d'emplacement de verrouillage de câble
Wedge
Puce TPM (Trusted Platform Module)
Yes
Version de la puce TPM (Trusted Platform Module)
2.0
Conditions environnementales
Température d'opération
0 - 40 °C
Température hors fonctionnement
-40 - 65 °C
Humidité relative de fonctionnement (H-H)
0 - 90%
Taux d'humidité relative (stockage)
0 - 95%
Altitude de fonctionnement
-15,2 - 3048 m
Altitude de non fonctionnement
-15,2 - 10668 m
Choc durant le fonctionnement
140 G
Vibrations en fonctionnement
0,66 G
Sustainability
Certificats de durabilité
ENERGY STAR, EPEAT Climate +, EPEAT Silver
Poids et dimensions
Largeur
322,2 mm
Profondeur
219,4 mm
Hauteur (avant)
1,77 cm
Hauteur (arrière)
1,93 cm
Poids *
1,5 kg
Carbon footprint
Empreinte carbone totale
111 kg of CO2e
Émissions de carbone (fabrication)
82 kg of CO2e
Émissions de carbone (logistique)
4 kg of CO2e
Émissions de carbone (consommation d'énergie)
23 kg of CO2e
Émissions de carbone (fin de vie)
2 kg of CO2e
Émissions totales de carbone (sans la phase d'utilisation)
88 kg of CO2e
Version PAIA
GaBi verison1
Contenu de l'emballage
Câbles inclus
Secteur