location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony W300i Shimmering White 94 g Puti

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W300i Shimmering White
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DPY1011526/13
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mga Cellphone Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38129
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony W300i Shimmering White 94 g Puti
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Puti
  • - 128 x 160 (mga) pixel
  • - Bluetooth
  • - FM na radyo Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion)
More>>>
Short summary description Sony W300i Shimmering White 94 g Puti:
This short summary of the Sony W300i Shimmering White 94 g Puti data-sheet is auto-generated and uses the product title and the first six key specs.

Sony W300i Shimmering White, kabibi, 128 x 160 (mga) pixel, Bluetooth, Puti

Long summary description Sony W300i Shimmering White 94 g Puti:
This is an auto-generated long summary of Sony W300i Shimmering White 94 g Puti based on the first three specs of the first five spec groups.

Sony W300i Shimmering White. Salik ng form: kabibi. Resolusyon ng display: 128 x 160 (mga) pixel. Bluetooth. FM na radyo. Teknolohiya ng baterya: Lithium-Ion (Li-Ion), Oras ng pag-standby (2G): 400 h. Timbang: 94 g. Kulay ng produkto: Puti

Disenyo
Kulay ng produkto *
Puti
Display
Resolusyon ng display *
128 x 160 (mga) pixel
Uri ng display
TFT
Uri ng panel
TFT
Display ng bilang ng mga kulay
262144 mga kulay
Panlabas na resolusyon ng display
101 x 80 (mga) pixel
Panlabas na display ng bilang ng mga kulay
Monochrome
Memory
Suporta sa flash card *
Yes
Panloob na memory
20 MB
Camera
Resolusyon sa camera sa likuran
640 x 480 (mga) pixel
Camera sa likuran *
Yes
Network
Network ng data *
gilid, GPRS
Paglipat ng data
Infrared na data port
Yes
Bluetooth *
Yes
Pagmemensahe
Multimedia Messaging Service (MMS)
Yes
Audio
Uri ng ringer
Polyphonic
FM na radyo *
Yes
Music player
Yes
Dami ng mga polyphonic ring
40
Kuryente
Teknolohiya ng baterya
Lithium-Ion (Li-Ion)
Oras ng pakikipag-usap (2G) *
9 h
Oras ng pag-standby (2G) *
400 h
Timbang at sukat
Timbang *
94 g
Lapad
90 milimetro
Lalim
4,5 milimetro
Height
47 milimetro
Mga feature ng telepono
Teknolohiya ng Java
Yes
Salik ng form *
kabibi
Iba pang mga feature
Interface
IrDA, Bluetooth, USB
Networking type
GSM, EDGE
Kadalasan ng pagpapatakbo
850/900/1800/1900 MHz
Mga format ng pag-playback
MP3, AAC