location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Xperia Z4 Intel Celeron 32 GB 25,6 sentimetro (10.1") 3 GB Wi-Fi 4 (802.11n) Android Itim

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Xperia
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Z
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1295-3779
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Mga Tablet Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44316
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jul 2023 10:14:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony Xperia Z4 Intel Celeron 32 GB 25,6 sentimetro (10.1") 3 GB Wi-Fi 4 (802.11n) Android Itim
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - slate Mobile tablet Itim
  • - 25,6 sentimetro (10.1") 2560 x 1600 (mga) pixel
  • - Intel Celeron 810 1,6 GHz
  • - 32 GB Flash Isinama ang card reader
  • - Isang camera 8,1 MP Camera sa harap 5,1 MP
  • - Wi-Fi 4 (802.11n) Bluetooth 4.1 Near Field Communication (NFC)
  • - 6000 mAh
  • - Android
More>>>
Short summary description Sony Xperia Z4 Intel Celeron 32 GB 25,6 sentimetro (10.1") 3 GB Wi-Fi 4 (802.11n) Android Itim:
This short summary of the Sony Xperia Z4 Intel Celeron 32 GB 25,6 sentimetro (10.1") 3 GB Wi-Fi 4 (802.11n) Android Itim data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Xperia Z4, 25,6 sentimetro (10.1"), 2560 x 1600 (mga) pixel, 32 GB, 3 GB, Android, Itim

Long summary description Sony Xperia Z4 Intel Celeron 32 GB 25,6 sentimetro (10.1") 3 GB Wi-Fi 4 (802.11n) Android Itim:
This is an auto-generated long summary of Sony Xperia Z4 Intel Celeron 32 GB 25,6 sentimetro (10.1") 3 GB Wi-Fi 4 (802.11n) Android Itim based on the first three specs of the first five spec groups.

Sony Xperia Z4. Ipakita ang dayagonal: 25,6 sentimetro (10.1"), Resolusyon ng display: 2560 x 1600 (mga) pixel. Kapasidad ng panloob na storage: 32 GB. Prikwensiya ng processor: 1,6 GHz, Pamilya ng processor: Intel Celeron, Modelo ng processor: 810. Panloob na memory: 3 GB. Resolusyon sa camera sa likuran (numeric): 8,1 MP, Uri ng camera sa likuran: Isang camera, Resolusyon ng camera sa harap (numeric): 5,1 MP. Nangungunang pamantayan ng Wi-Fi: Wi-Fi 4 (802.11n). Isinama ang card reader. Timbang: 389 g. Naka-install ang operating system: Android. Kulay ng produkto: Itim

Display
Ipakita ang dayagonal *
25,6 sentimetro (10.1")
Resolusyon ng display *
2560 x 1600 (mga) pixel
LED backlight
Yes
Touch na teknolohiya
Multi-touch
Uri ng touchscreen
capacitive
Display ng bilang ng mga kulay
16.78 milyong kulay
Processor
Pamilya ng processor *
Intel Celeron
Modelo ng processor *
810
Mga core ng processor
2
Mga thread ng processor
2
Prikwensiya ng processor *
1,6 GHz
Cache ng processor
2 MB
Uri ng cache ng processor
Smart Cache
Pinagsamang 4G WiMAX
No
Walang salungatan na processor
Yes
Multiplier ng CPU (bus/core ratio)
16
Graphics at IMC lithography
32 nm
Code ng processor
SSSR088
Codename ng processor
Sandy Bridge
Lithography ng processor
32 nm
Mga mode ng pagpapatakbo ng processor
64-bit
Laki ng package ng processor
37.5 x 37.5 milimetro
Paghakbang
Q0
Mga suportadong set ng pagtuturo
SSE4.x
Tjunction
100 °C
Thermal Design Power (TDP)
35 W
Thermal Monitoring Technologies
Yes
Mga pagsasaayos ng PCI Express
1x16, 2x8, 1x8+2x4
Prikwensiya ng coprocessor
1,5 GHz
Memory
Panloob na memory *
3 GB
Storage
Kapasidad ng panloob na storage *
32 GB
Isinama ang card reader *
Yes
Mga katugmang memory card
MicroSD (TransFlash), SDXC
Maximum na laki ng memory card
128 GB
Storage media *
Flash
Mga graphic
Pamilya ng graphics card
Adreno
Card ng mga graphic
Adreno 430
Audio
(mga) Built-in na speaker
Yes
Built-in na mikropono
Yes
FM na radyo
Yes
Camera
Camera sa likuran
Yes
Uri ng camera sa likuran *
Isang camera
Resolusyon sa camera sa likuran (numeric) *
8,1 MP
Digital na zoom
8x
Awtomatikong focus
Yes
Pag-record ng video
Yes
Mga mode ng pag-record ng video
1080p
Camera sa harap *
Yes
Resolusyon ng camera sa harap (numeric)
5,1 MP
Geotagging
Yes
Network
Bluetooth
Yes
Bersyon ng bluetooth
4.1
Nangungunang pamantayan ng Wi-Fi *
Wi-Fi 4 (802.11n)
Mga pamantayan ng Wi-Fi
802.11a, 802.11b, 802.11g
Direktang Wi-Fi
Yes
Near Field Communication (NFC)
Yes
Mga port at interface
Dami ng micro-USB 2.0 port
1
Mobile High-Definition Link (MHL)
Yes
Bersyon ng MHL
3.0
Nakapasok ang mikropono
Yes
Pagkakakonekta ng headphone
3.5 mm
Combo headphone/mic port
Yes
Nakalabas ang headphone
Yes
Pagmemensahe
Multimedia Messaging Service (MMS)
Yes
E-mail
Yes
Disenyo
Uri ng device *
Mobile tablet
Salik ng form *
slate
Kulay ng produkto *
Itim
Pagganap
GLONASS
Yes
GPS (satellite)
Yes
Personal info management (PIM)
Relos na may alarma, Calculator, Kalendaryo, Mga Tala
Accelerometer
Yes
Gyroscope
Yes
Magnetometer
Yes
Mga application sa Google
Google Chrome, Google Maps, Google Play, YouTube
Lokasyon ng posisyon *
Yes
Software
Plataporma *
Android
Bersyon ng operating system
5,0
Naka-install ang operating system *
Android
Mga espesyal na feature ng processor
Intel® Wireless Display (Intel® WiDi)
No
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Quick Sync Video Technology
No
Pinahusay na Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Available ang mga naka-embed na opsyon
Yes
Ipatupad ang Disable Bit
Yes
Idle States
Yes
Intel 64
Yes
Intel® AES Bagong Mga Tagubilin (Intel® AES-NI)
No
Intel® Clear Video Technology para sa Mga Mobile Internet Device (Intel CVT para sa MID)
No
Intel Dual Display Capable Technology
Yes
Intel Enhanced Halt State
Yes
Intel Fast Memory Access
Yes
Intel FDI Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel Trusted Execution Technology
No
Intel Virtualization Technology (VT-x)
Yes
Intel Virtualization Technology para sa Nakadirektang I/O (VT-d)
No
Intel Demand Based Switching
No
Baterya
Kapasidad ng baterya *
6000 mAh
Patuloy na oras ng pag-playback ng video
17 h
Patuloy na oras ng pag-playback ng audio
160 h
Mga format ng media
Suportadong mga format ng audio
3GPP, MP3, MP4, OGG, OTA, SMF, WAV, WMA
Suportado ang mga format ng larawan
BMP, GIF, JPG, PNG, WEBP
Mga format ng video na suportado
3GPP, MKV, MP4, WEBM
Timbang at sukat
Lapad
254 milimetro
Lalim
6,1 milimetro
Height
167 milimetro
Timbang
389 g
Nilalaman ng packaging
May kasamang keyboard
Yes
Iba pang mga feature
Oras ng pag-standby (2G)
1020 h
Socket ng processor
PGA988
64-bit na pag-compute
Yes
Oras ng pakikipag-usap (2G)
24 h
Hindi tinatablan ng alikabok
Yes
Hindi nababasa
Yes
Sertipikadong Digital Living Network Alliance (DLNA).
Yes
Processor ARK ID
55657
Brand Image Product code Product Stock Price from
Sony Xperia Z4 4G Qualcomm Snapdragon LTE 32 GB 25,6 sentimetro (10.1") 3 GB Wi-Fi 5 (802.11ac) Android 6.0 Itim Sony Xperia Z4 4G Qualcomm Snapdragon LTE 32 GB 25,6 sentimetro (10.1") 3 GB Wi-Fi 5 (802.11ac) Android 6.0 Itim
(show image)
1303-5541 Z4 0.00
(excl. VAT)
0 (incl. VAT)