location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Xperia Z4 4G Intel Celeron LTE 32 GB 25,6 sentimetro (10.1") 3 GB Android Puti

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Xperia
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Z4
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1295-0426
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7311271523352
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Mga Tablet Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28276
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony Xperia Z4 4G Intel Celeron LTE 32 GB 25,6 sentimetro (10.1") 3 GB Android Puti
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - slate Mobile tablet Puti
  • - 25,6 sentimetro (10.1") 2560 x 1600 (mga) pixel TFT
  • - Intel Celeron 810 1,6 GHz
  • - 32 GB Flash Isinama ang card reader
  • - Isang camera 8,1 MP Camera sa harap 5,1 MP
  • - 4G Bluetooth 4.1 Near Field Communication (NFC)
  • - Lithium Polymer (LiPo) 6000 mAh
  • - Android
More>>>
Short summary description Sony Xperia Z4 4G Intel Celeron LTE 32 GB 25,6 sentimetro (10.1") 3 GB Android Puti:
This short summary of the Sony Xperia Z4 4G Intel Celeron LTE 32 GB 25,6 sentimetro (10.1") 3 GB Android Puti data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Xperia Z4, 25,6 sentimetro (10.1"), 2560 x 1600 (mga) pixel, 32 GB, 3 GB, Android, Puti

Long summary description Sony Xperia Z4 4G Intel Celeron LTE 32 GB 25,6 sentimetro (10.1") 3 GB Android Puti:
This is an auto-generated long summary of Sony Xperia Z4 4G Intel Celeron LTE 32 GB 25,6 sentimetro (10.1") 3 GB Android Puti based on the first three specs of the first five spec groups.

Sony Xperia Z4. Ipakita ang dayagonal: 25,6 sentimetro (10.1"), Resolusyon ng display: 2560 x 1600 (mga) pixel. Kapasidad ng panloob na storage: 32 GB. Prikwensiya ng processor: 1,6 GHz, Pamilya ng processor: Intel Celeron, Modelo ng processor: 810. Panloob na memory: 3 GB. Resolusyon sa camera sa likuran (numeric): 8,1 MP, Uri ng camera sa likuran: Isang camera, Resolusyon ng camera sa harap (numeric): 5,1 MP. Tinulungang GPS (A-GPS). Isinama ang card reader. Timbang: 393 g. Naka-install ang operating system: Android. Kulay ng produkto: Puti

Display
Ipakita ang dayagonal *
25,6 sentimetro (10.1")
Resolusyon ng display *
2560 x 1600 (mga) pixel
LED backlight
Yes
Uri ng panel
TFT
Touch na teknolohiya
Multi-touch
Uri ng touchscreen
capacitive
Display ng bilang ng mga kulay
16.78 milyong kulay
Processor
Pamilya ng processor *
Intel Celeron
Modelo ng processor *
810
Mga core ng processor
2
Mga thread ng processor
2
Prikwensiya ng processor *
1,6 GHz
Cache ng processor
2 MB
Uri ng cache ng processor
Smart Cache
Pinagsamang 4G WiMAX
No
Walang salungatan na processor
Yes
Multiplier ng CPU (bus/core ratio)
16
Graphics at IMC lithography
32 nm
Code ng processor
SSSR088
Codename ng processor
Sandy Bridge
Lithography ng processor
32 nm
Mga mode ng pagpapatakbo ng processor
64-bit
Laki ng package ng processor
37.5 x 37.5 milimetro
Paghakbang
Q0
Mga suportadong set ng pagtuturo
SSE4.x
Tjunction
100 °C
Thermal Design Power (TDP)
35 W
Thermal Monitoring Technologies
Yes
Mga pagsasaayos ng PCI Express
1x16, 2x8, 1x8+2x4
Memory
Panloob na memory *
3 GB
Storage
Kapasidad ng panloob na storage *
32 GB
Isinama ang card reader *
Yes
Mga katugmang memory card
MicroSD (TransFlash), SDXC
Maximum na laki ng memory card
128 GB
Storage media *
Flash
Mga graphic
Pamilya ng graphics card
Adreno
Card ng mga graphic
Adreno 430
Audio
(mga) Built-in na speaker
Yes
Built-in na mikropono
Yes
Camera
Camera sa likuran
Yes
Uri ng camera sa likuran *
Isang camera
Resolusyon sa camera sa likuran (numeric) *
8,1 MP
Digital na zoom
8x
Awtomatikong focus
Yes
Pag-record ng video
Yes
Maximum na resolusyon ng video
1920 x 1080 (mga) pixel
Mga mode ng pag-record ng video
1080p
Camera sa harap *
Yes
Resolusyon ng camera sa harap (numeric)
5,1 MP
Network
Henerasyon ng Mobile network
4G
Koneksyon sa mobile network *
Yes
Mga pamantayan ng 3G
HSPA+, UMTS
Pamantayan ng 4G
LTE
Bluetooth
Yes
Bersyon ng bluetooth
4.1
Near Field Communication (NFC)
Yes
WWAN
Installed
Mga port at interface
Dami ng micro-USB 2.0 port
1
Mobile High-Definition Link (MHL)
Yes
Bersyon ng MHL
3.0
Nakapasok ang mikropono
No
Combo headphone/mic port
Yes
Nakalabas ang headphone
No
Mga feature ng telepono
Video call
Yes
Disenyo
Uri ng device *
Mobile tablet
Salik ng form *
slate
Kulay ng produkto *
Puti
Mga feature ng proteksyon
Lumalaban sa alikabok, Water resistant
Code ng International Protection (IP)
IPX8
Pagganap
Tinulungang GPS (A-GPS) *
Yes
GLONASS
Yes
GPS (satellite)
Yes
Personal info management (PIM)
Relos na may alarma, Calculator, Kalendaryo, Countdown timer, Detalyadong impormasyon sa pakikipag-ugnayan, Stopwatch
Accelerometer
Yes
Sensor ng ilaw sa paligid
Yes
Gyroscope
Yes
Lokasyon ng posisyon *
Yes
Software
Plataporma *
Android
Bersyon ng operating system
5,0
Naka-install ang operating system *
Android
Mga espesyal na feature ng processor
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Wireless Display (Intel® WiDi)
No
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Identity Protection Technology (Intel® IPT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Rapid Start Technology
No
Intel® Smart Response Technology
No
Intel Smart Connect Technology
No
Intel® Quick Sync Video Technology
No
Pinahusay na Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Available ang mga naka-embed na opsyon
Yes
Ipatupad ang Disable Bit
Yes
Idle States
Yes
Intel 64
Yes
Intel® AES Bagong Mga Tagubilin (Intel® AES-NI)
No
Intel® Clear Video Technology para sa Mga Mobile Internet Device (Intel CVT para sa MID)
No
Intel Dual Display Capable Technology
Yes
Intel Enhanced Halt State
Yes
Intel Fast Memory Access
Yes
Intel FDI Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel Trusted Execution Technology
No
Intel Virtualization Technology (VT-x)
Yes
Intel Virtualization Technology para sa Nakadirektang I/O (VT-d)
No
Intel Demand Based Switching
No
Baterya
Teknolohiya ng baterya *
Lithium Polymer (LiPo)
Kapasidad ng baterya *
6000 mAh
Patuloy na oras ng pag-playback ng video
17 h
Patuloy na oras ng pag-playback ng audio
160 h
Mga format ng media
Suportadong mga format ng audio
3GPP, AAC, ADTS, AMR, AMR-WB, ASF, FLAC, IMY, M4A, MIDI, MKA, MP3, MP4, MXMF, OGG, OTA, RTX, SMF, WAV, WMA, XMF
Suportado ang mga format ng larawan
BMP, GIF, JPG, PNG, WEBP
Mga format ng video na suportado
3GP, 3GPP, AVI, M4V, MKV, MP4, WEBM, XVID
Timbang at sukat
Lapad
254 milimetro
Lalim
6,1 milimetro
Height
167 milimetro
Timbang
393 g
Nilalaman ng packaging
May kasamang keyboard
No
Mabilis na gabay sa pagsisimula
Yes
Iba pang mga feature
Socket ng processor
PGA988
Mga pamantayan ng 2G
gilid, GPRS, GSM
Sertipikadong Digital Living Network Alliance (DLNA).
Yes
Processor ARK ID
55657
Brand Image Product code Product Stock Price from
Sony Xperia Z4 4G Qualcomm Snapdragon LTE 32 GB 25,6 sentimetro (10.1") 3 GB Wi-Fi 5 (802.11ac) Android 6.0 Itim Sony Xperia Z4 4G Qualcomm Snapdragon LTE 32 GB 25,6 sentimetro (10.1") 3 GB Wi-Fi 5 (802.11ac) Android 6.0 Itim
(show image)
1303-5541 Z4 0.00
(excl. VAT)
0 (incl. VAT)