location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Magnat Betasub 25 A Black Itim 90 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Magnat Check ‘Magnat’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Betasub 25 A Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BETA25AB
Category:
Speaker which produces bass sounds (low-pitched audio frequencies).
Mga Subwoofer Check ‘Magnat’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Magnat: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6807
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Apr 2019 16:45:44
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Magnat Betasub 25 A Black Itim 90 W:
This short summary of the Magnat Betasub 25 A Black Itim 90 W data-sheet is auto-generated and uses the product title and the first six key specs.

Magnat Betasub 25 A Black, 90 W, 50 - 200 Hz, Itim, 180 W

Long summary description Magnat Betasub 25 A Black Itim 90 W:
This is an auto-generated long summary of Magnat Betasub 25 A Black Itim 90 W based on the first three specs of the first five spec groups.

Magnat Betasub 25 A Black. Lakas ng subwoofer RMS: 90 W, Saklaw ng prikwensiya ng subwoofer: 50 - 200 Hz. Kulay ng produkto: Itim, Peak Music Power Output (PMPO): 180 W

Brand Image Product code Product Stock Price from
Magnat

Magnat Betasub 20A Itim Aktibong subwoofer 70 W
(show image)
142 42221 Betasub 20A 0.00
(excl. VAT)
0 (incl. VAT)
Magnat

Magnat Silver Betasub 20A pilak 140 W
(show image)
BETA20AZ Silver Betasub 20A 0.00
(excl. VAT)
0 (incl. VAT)
Magnat

Magnat Rwood Betasub 20A Kahoy 140 W
(show image)
BETA20AROSEWOOD Rwood Betasub 20A 0.00
(excl. VAT)
0 (incl. VAT)
Magnat

Magnat Rwood Betasub 38A Kahoy 400 W
(show image)
BETA38AROSEWOOD Rwood Betasub 38A 0.00
(excl. VAT)
0 (incl. VAT)
Magnat

Magnat Rwood Betasub 30A Kahoy 260 W
(show image)
BETA30AROSEWOOD Rwood Betasub 30A 0.00
(excl. VAT)
0 (incl. VAT)
Magnat

Magnat Beech Betasub 38A 400 W
(show image)
BETA38AKERSEN Beech Betasub 38A 0.00
(excl. VAT)
0 (incl. VAT)
Magnat

Magnat Cherry Betasub 38A Cherry (fruit) 400 W
(show image)
BETA38ABEUKEN Cherry Betasub 38A 0.00
(excl. VAT)
0 (incl. VAT)
Magnat

Magnat Rwood Betasub 25A Kahoy 180 W
(show image)
BETA25AROSEWOOD Rwood Betasub 25A 0.00
(excl. VAT)
0 (incl. VAT)
Magnat

Magnat Black Betasub 38A Itim 400 W
(show image)
BETA38AZWART Black Betasub 38A 0.00
(excl. VAT)
0 (incl. VAT)
Magnat

Magnat Black Betasub 30A Itim 260 W
(show image)
BETA30AZWART Black Betasub 30A 0.00
(excl. VAT)
0 (incl. VAT)