location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HSM Shredstar PS820C pangpilas ng papel Pagputol ng krus 58 dB 22,9 sentimetro Itim, pilak

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HSM Check ‘HSM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Shredstar PS820C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HSM1051 show
Show alternative article codes used in the online market place
Category:
Paper shredders cut up paper into small pieces so that the info on the paper cannot be read any more. This is important when disposing of paper which contains confidential information.
Mga Pangpilas ng Papel Check ‘HSM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HSM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14631
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HSM Shredstar PS820C pangpilas ng papel Pagputol ng krus 58 dB 22,9 sentimetro Itim, pilak
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Itim, pilak Pagputol ng krus Lapad ng pagawaan: 22,9 sentimetro
  • - Pagputol ng mga pikolete Pagputol ng mga CD Pagputol ng papel Pagputol ng mga credit card
  • - Kapasidad ng paghiwa: 20 (mga) sheet
  • - Dami ng basket: 26,8 L 58 dB
  • - Pagkonsumo ng kuryente (karaniwan): 380 W
More>>>
Short summary description HSM Shredstar PS820C pangpilas ng papel Pagputol ng krus 58 dB 22,9 sentimetro Itim, pilak:
This short summary of the HSM Shredstar PS820C pangpilas ng papel Pagputol ng krus 58 dB 22,9 sentimetro Itim, pilak data-sheet is auto-generated and uses the product title and the first six key specs.

HSM Shredstar PS820C, Pagputol ng krus, 22,9 sentimetro, 3.17 milimetro, 26,8 L, 58 dB, 20 (mga) sheet

Long summary description HSM Shredstar PS820C pangpilas ng papel Pagputol ng krus 58 dB 22,9 sentimetro Itim, pilak:
This is an auto-generated long summary of HSM Shredstar PS820C pangpilas ng papel Pagputol ng krus 58 dB 22,9 sentimetro Itim, pilak based on the first three specs of the first five spec groups.

HSM Shredstar PS820C. Uri ng paghiwa: Pagputol ng krus, Lapad ng pagawaan: 22,9 sentimetro, Laki ng paghiwa: 3.17 milimetro. Pagkonsumo ng kuryente (karaniwan): 380 W. Mga Dimensyon (WxDxH): 381 x 320,6 x 579,4 milimetro. Timbang: 16 kilo

Brand Image Product code Product Stock Price from
HSM

HSM Securio B24 pangpilas ng papel Pagputol ng butil 56 dB 24 sentimetro Puti
(show image)
1783111 Securio B24 0.00
(excl. VAT)
0 (incl. VAT)