location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HSM 104.3 pangpilas ng papel Pagputol ng butil 63 dB 24 sentimetro Itim, Puti

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HSM Check ‘HSM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
104.3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1287141 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4026631018807
Category:
Paper shredders cut up paper into small pieces so that the info on the paper cannot be read any more. This is important when disposing of paper which contains confidential information.
Mga Pangpilas ng Papel Check ‘HSM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HSM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23673
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HSM 104.3 pangpilas ng papel Pagputol ng butil 63 dB 24 sentimetro Itim, Puti
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Itim, Puti Pagputol ng butil Lapad ng pagawaan: 24 sentimetro
  • - Pagputol ng mga pikolete Pagputol ng papel Pagputol ng mga credit card
  • - Kapasidad ng paghiwa: 11 (mga) sheet
  • - Dami ng basket: 33 L 63 dB
  • - Pagkonsumo ng kuryente (karaniwan): 440 W
More>>>
Short summary description HSM 104.3 pangpilas ng papel Pagputol ng butil 63 dB 24 sentimetro Itim, Puti:
This short summary of the HSM 104.3 pangpilas ng papel Pagputol ng butil 63 dB 24 sentimetro Itim, Puti data-sheet is auto-generated and uses the product title and the first six key specs.

HSM 104.3, Pagputol ng butil, 24 sentimetro, 1.9 x 15 milimetro, 33 L, 63 dB, 5400 milimetro/minuto

Long summary description HSM 104.3 pangpilas ng papel Pagputol ng butil 63 dB 24 sentimetro Itim, Puti:
This is an auto-generated long summary of HSM 104.3 pangpilas ng papel Pagputol ng butil 63 dB 24 sentimetro Itim, Puti based on the first three specs of the first five spec groups.

HSM 104.3. Uri ng paghiwa: Pagputol ng butil, Lapad ng pagawaan: 24 sentimetro, Laki ng paghiwa: 1.9 x 15 milimetro. Pagkonsumo ng kuryente (karaniwan): 440 W. Mga kinakailangang kuryente: 230V, 50Hz, Mga Dimensyon (WxDxH): 375 x 281 x 583 milimetro. Timbang: 12,5 kilo

Brand Image Product code Product Stock Price from
HSM

HSM Securio B24 pangpilas ng papel Pagputol ng butil 56 dB 24 sentimetro Puti
(show image)
1783111 Securio B24 0.00
(excl. VAT)
0 (incl. VAT)