location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 650 Tri-color Original Ink Advantage Cartridge lalagyan ng tinta 1 (mga) piraso Orihinal Cyan, Magenta, Dilaw

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
650 Tri-color Original Ink Advantage Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CZ102AE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4054843592709 show
Category:
Ink cartridges for inkjet printers.
Mga Lalagyan ng Tinta Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 159938
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jul 2024 00:03:58
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 650 Tri-color Original Ink Advantage Cartridge lalagyan ng tinta 1 (mga) piraso Orihinal Cyan, Magenta, Dilaw
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Orihinal
  • - Mga kulay sa pagp-print: Cyan, Magenta, Dilaw
  • - Uri ng kulay na tinta: Tinta na nakabatay sa tina
  • - Yield ng pahina a de-kulay na tinta: 200 (mga) pahina
  • - Pagkakatugma ng brand: HP
  • - 1 (mga) piraso
More>>>
Short summary description HP 650 Tri-color Original Ink Advantage Cartridge lalagyan ng tinta 1 (mga) piraso Orihinal Cyan, Magenta, Dilaw:
This short summary of the HP 650 Tri-color Original Ink Advantage Cartridge lalagyan ng tinta 1 (mga) piraso Orihinal Cyan, Magenta, Dilaw data-sheet is auto-generated and uses the product title and the first six key specs.

HP 650 Tri-color Original Ink Advantage Cartridge, Cyan, Magenta, Dilaw, Tinta na nakabatay sa tina, 1 (mga) piraso, 200 (mga) pahina

Long summary description HP 650 Tri-color Original Ink Advantage Cartridge lalagyan ng tinta 1 (mga) piraso Orihinal Cyan, Magenta, Dilaw:
This is an auto-generated long summary of HP 650 Tri-color Original Ink Advantage Cartridge lalagyan ng tinta 1 (mga) piraso Orihinal Cyan, Magenta, Dilaw based on the first three specs of the first five spec groups.

HP 650 Tri-color Original Ink Advantage Cartridge. Uri ng kulay na tinta: Tinta na nakabatay sa tina, Yield ng pahina a de-kulay na tinta: 200 (mga) pahina, Mga kulay sa pagp-print: Cyan, Magenta, Dilaw, Dami bawat pack: 1 (mga) piraso

Mga feature
Uri ng kulay na tinta
Tinta na nakabatay sa tina
Dami bawat pack *
1 (mga) piraso
Yield ng pahina a de-kulay na tinta *
200 (mga) pahina
Uri *
Orihinal
Uri ng tinta
Tinta na nakabatay sa pigment
Mga kulay sa pagp-print *
Cyan, Magenta, Dilaw
Pagkakatugma ng brand *
HP
OEM code
CZ102AE
Dami bawat kahon
1 (mga) piraso
Porsiyento ng recycled na materyal
70%
Mga kondisyon sa pagpapatakbo
Relatibong humidity ng pagpapatakbo (H-H)
20 - 80%
Temperatura ng storage (T-T)
-40 - 60 °C
Temperatura ng pagpapatakbo (T-T)
15 - 32 °C
Timbang at sukat
Lapad
113 milimetro
Lalim
37 milimetro
Height
115 milimetro
Timbang
40 g
Lapad ng package
113 milimetro
Lalim ng package
37 milimetro
Timbang at sukat
Taas ng package
115 milimetro
Timbang ng package
50 g
Uri ng lagayan
Kahon
Mga teknikal na detalye
Mga nilalaman ng kahon
Ink cartridge
Data ng mga logistik
Mga produkto bawat papag
2880 (mga) piraso
Malalaking (outer) lalagyan bawat papag
48 (mga) piraso
Mga suson bawat papag
6 (mga) piraso
Malalaking (panlabas) lalagyan bawat layer ng papag
8 (mga) piraso
Kabuuang timbang ng papag
192 g
Mag produkto bawat malaking lalagyan (panlabas)
60 (mga) piraso
Kabuuang timbang ng malaking lalagyan (panlabas)
3,6 g
Products per larger master (outer) case
60 (mga) piraso
Master (outer) case gross weight (imperial)
3,6 kilo (7.94 lbs)
Harmonized System (HS) na code
84439990
Iba pang mga feature
Mga sukat ng papag (W x D x H)
1200 x 800 x 1176 milimetro
Country Distributor
Nederland 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 7 distributor(s)
Polska 3 distributor(s)
Danmark 3 distributor(s)
Suomi 1 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Czech Republic 2 distributor(s)
United Arab Emirates 2 distributor(s)
Lithuania 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)