HP logo

HP ProBook 460 G11 Intel Core Ultra 7 155H Kuwaderno 40,6 sentimetro (16") WUXGA 32 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) LibrengDOS

Brand:
Product family:
Product series:
HP segment:
Business
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
198
Info modified on:
07 Nov 2024, 00:42:16
Short summary description HP ProBook 460 G11 Intel Core Ultra 7 155H Kuwaderno 40,6 sentimetro (16") WUXGA 32 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) LibrengDOS:

HP ProBook 460 G11, Intel Core Ultra 7, 40,6 sentimetro (16"), 1920 x 1200 (mga) pixel, 32 GB, 1 TB, LibrengDOS

Long summary description HP ProBook 460 G11 Intel Core Ultra 7 155H Kuwaderno 40,6 sentimetro (16") WUXGA 32 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) LibrengDOS:

HP ProBook 460 G11. Uri ng produkto: Kuwaderno, Salik ng form: kabibi. Pamilya ng processor: Intel Core Ultra 7, Modelo ng processor: 155H. Ipakita ang dayagonal: 40,6 sentimetro (16"), Uri ng HD: WUXGA, Resolusyon ng display: 1920 x 1200 (mga) pixel. Panloob na memory: 32 GB, Uri ng panloob na memory: DDR5-SDRAM. Kabuuang kapasidad ng storage: 1 TB, Storage media: SSD. On-board na modelo ng graphics card: Intel Arc Graphics. Naka-install ang operating system: LibrengDOS. Timbang: 1,74 kilo

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.