location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN Gaming Laptop 16-wf1165TX Intel Core i7 i7-14700HX 40,9 sentimetro (16.1") Buong HD 16 GB DDR5-SDRAM NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Itim

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Bahay
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OMEN Gaming Laptop 16-wf1165TX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B19YCPA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198828360243 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Mga Notebook Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2024 13:12:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP OMEN Gaming Laptop 16-wf1165TX Intel Core i7 i7-14700HX 40,9 sentimetro (16.1") Buong HD 16 GB DDR5-SDRAM NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Itim
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Paglalaro Itim
  • - Intel Core i7 i7-14700HX
  • - 40,9 sentimetro (16.1") Buong HD 1920 x 1080 (mga) pixel IPS 16:9
  • - 16 GB DDR5-SDRAM 5600 MHz 2 x 8 GB
  • - NVIDIA GeForce RTX 4070 8 GB Intel UHD Graphics
  • - Wi-Fi 6E (802.11ax) LAN ng ethernet Bluetooth 5.3
  • - Lithium Polymer (LiPo) 83 Wh 6,25 h 280 W
More>>>
Short summary description HP OMEN Gaming Laptop 16-wf1165TX Intel Core i7 i7-14700HX 40,9 sentimetro (16.1") Buong HD 16 GB DDR5-SDRAM NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Itim:
This short summary of the HP OMEN Gaming Laptop 16-wf1165TX Intel Core i7 i7-14700HX 40,9 sentimetro (16.1") Buong HD 16 GB DDR5-SDRAM NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Itim data-sheet is auto-generated and uses the product title and the first six key specs.

HP OMEN Gaming Laptop 16-wf1165TX, Intel Core i7, 40,9 sentimetro (16.1"), 1920 x 1080 (mga) pixel, 16 GB, DDR5-SDRAM, Itim

Long summary description HP OMEN Gaming Laptop 16-wf1165TX Intel Core i7 i7-14700HX 40,9 sentimetro (16.1") Buong HD 16 GB DDR5-SDRAM NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Itim:
This is an auto-generated long summary of HP OMEN Gaming Laptop 16-wf1165TX Intel Core i7 i7-14700HX 40,9 sentimetro (16.1") Buong HD 16 GB DDR5-SDRAM NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Itim based on the first three specs of the first five spec groups.

HP OMEN Gaming Laptop 16-wf1165TX. Pamilya ng processor: Intel Core i7, Modelo ng processor: i7-14700HX. Ipakita ang dayagonal: 40,9 sentimetro (16.1"), Uri ng HD: Buong HD, Resolusyon ng display: 1920 x 1080 (mga) pixel. Panloob na memory: 16 GB, Uri ng panloob na memory: DDR5-SDRAM. On-board na modelo ng graphics card: Intel UHD Graphics, Discrete na modelo ng graphics card: NVIDIA GeForce RTX 4070. Kulay ng produkto: Itim. Timbang: 2,39 kilo

Disenyo
Kulay ng produkto *
Itim
Pagpoposisyon sa merkado
Paglalaro
Orihinal na pangalan ng brand
HP
Display
Ipakita ang dayagonal *
40,9 sentimetro (16.1")
Resolusyon ng display *
1920 x 1080 (mga) pixel
Touchscreen *
No
Uri ng HD
Buong HD
Uri ng panel
IPS
Native na aspect ratio
16:9
Anti-glare na screen
Yes
Display bezel technology
Micro-Edge
Liwanag ng display
300 cd/m²
Display na dayagonal (sukatan)
40,9 sentimetro
Puwang ng kulay ng RGB
sRGB
Kulay gamut
100%
Ipakita ang pagtaas/pagbaba ng tugon
7 ms
Maximum na rate ng pag-refresh
165 Hz
Processor
Gumagawa ng processor *
Intel
Pamilya ng processor *
Intel Core i7
Modelo ng processor *
i7-14700HX
Mga core ng processor
20
Mga thread ng processor
28
Prikwensiya ng pagpapalakas ng processor
5,5 GHz
Uri ng cache ng processor
L3
Memory
Panloob na memory *
16 GB
Uri ng panloob na memory
DDR5-SDRAM
Bilis ng orasan ng memory
5600 MHz
Layout ng memory (mga puwang x laki)
2 x 8 GB
Memory slots (available)
2
Mga graphic
Hindi kilala na tagagawa ng GPU
NVIDIA
Discrete na modelo ng graphics card *
NVIDIA GeForce RTX 4070
Discrete memory ng graphics card
8 GB
Uri ng discrete graphics memory
GDDR6
On-board na graphics card *
Yes
Discrete na graphics card *
Yes
On-board na modelo ng graphics card *
Intel UHD Graphics
Audio
(mga) Built-in na speaker
Yes
Built-in na mikropono
Yes
Camera
Camera sa harap
Yes
Camera
HD na uri ng camera sa harap
Buong HD
Network
Nangungunang pamantayan ng Wi-Fi *
Wi-Fi 6E (802.11ax)
Mga pamantayan ng Wi-Fi
Wi-Fi 6E (802.11ax)
Uri ng antena
2x2
Modelo ng WLAN controller
Intel Wi-Fi 6E AX211
Tagagawa ng WLAN controller
Intel
LAN ng ethernet
Yes
Bluetooth
Yes
Bersyon ng bluetooth
5.3
Mga port at interface
Mga port ng Ethernet LAN (RJ-45).
1
Dami ng Thunderbolt 4 na port
2
Intel® Thunderbolt 4
Yes
Combo headphone/mic port
Yes
Pagganap
Chipset ng motherboard
Intel HM770
Keyboard
Numeric na keypad *
Yes
Backlit ng keyboard
Yes
Keyboard backlit zone
4-zone RGB
Buong sukat na keyboard
Yes
Mga feature na partikular sa brand
HP Imagepad
Yes
Segment ng HP
Bahay
Baterya
Teknolohiya ng baterya
Lithium Polymer (LiPo)
Bilang ng mga cell ng baterya
6
Kapasidad ng baterya *
83 Wh
Tagal ng baterya (max)
6,25 h
Patuloy na oras ng pag-playback ng video
8 h
Mabilis na pag-charge
Yes
Kuryente
Kuryente ng AC adapter
280 W
Seguridad
Trusted Platform Module (TPM)
Yes
Proteksyon ng password
Yes
Pagpapanatili
Mga sertipiko ng pagpapanatili
ENERGY STAR
Timbang at sukat
Lapad
369 milimetro
Lalim
259,4 milimetro
Height
23,5 milimetro
Timbang *
2,39 kilo
Data ng packaging
Lapad ng package
69 milimetro
Lalim ng package
552 milimetro
Taas ng package
345 milimetro
Timbang ng package
4,28 kilo
Country Distributor
United Kingdom 1 distributor(s)
Philippines 1 distributor(s)